- Manufacturer
- Number of Pins
- Number of Terminations
- Package / Case
- RoHS Status
- Supply Voltage
- Terminal Position
- Base Part Number
- Function
- JESD-609 Code
- Logic Function
- Logic Type
- Moisture Sensitivity Level (MSL)
Attribute column
Categories
Logic - Shift Registers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Number of Elements | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Packing Method | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Function | Number of Outputs | Qualification Status | Output Type | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Voltage | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Load Capacitance | Number of Bits | Propagation Delay | Quiescent Current | Turn On Delay Time | Family | Logic Function | Direction | Output Characteristics | Halogen Free | Logic Type | Output Polarity | Logic IC Type | Max I(ol) | Number of Bits per Element | Trigger Type | High Level Output Current | Propagation Delay (tpd) | Low Level Output Current | Schmitt Trigger | Power Supply Current-Max (ICC) | Number of Input Lines | Number of Output Lines | fmax-Min | Count Direction | Max Frequency@Nom-Sup | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 74HC165PW-Q100,118 Nexperia USA Inc. | 2500 |
| Datasheet | 4 Weeks | - | Gold | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | - | 1 | Automotive grade | -40°C~125°C | Tape & Reel (TR) | 2010 | Automotive, AEC-Q100, 74HC | e4 | - | Active | 1 (Unlimited) | 16 | - | - | - | - | - | - | 2V~6V | DUAL | GULL WING | - | - | 5V | 0.65mm | - | - | 74HC165 | - | Parallel or Serial to Serial | - | - | Complementary | 5V | 6V | - | - | 2V | - | - | - | - | - | - | 250 ns | 8μA | - | HC/UH | OR, Shift Register | Unidirectional | - | - | Shift Register | - | - | - | 8 | POSITIVE EDGE | - | - | - | - | - | - | - | 24 MHz | - | - | - | - | 5mm | 4.4mm | - | No | - | ROHS3 Compliant | - | ||
![]() NPIC6C4894PWJ Nexperia USA Inc. | 120000 | - | - | 4 Weeks | - | - | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | - | 20 | - | 1 | - | -40°C~125°C | Tape & Reel (TR) | 2014 | - | - | - | Active | 1 (Unlimited) | 20 | - | - | - | - | - | - | 4.5V~5.5V | DUAL | GULL WING | - | - | 5V | 0.65mm | - | - | - | - | Serial to Parallel | - | - | Open Drain | 5V | - | - | - | - | - | - | - | - | - | - | - | - | - | NPIC | Shift Register | Unidirectional | - | - | Shift Register | TRUE | - | - | 12 | POSITIVE EDGE | - | - | - | - | - | - | - | - | - | - | - | - | 6.5mm | 4.4mm | - | - | - | ROHS3 Compliant | - | ||
![]() SN54LS195AJ Texas Instruments | 880 | - | - | - | ACTIVE (Last Updated: 1 week ago) | - | Through Hole | - | CDIP | - | 16 | - | 1 | - | - | - | - | - | - | - | - | - | 16 | EAR99 | - | 125°C | -55°C | COMPLEMENTARY SERIAL SHIFT RIGHT OUTPUT; J AND KBAR SERIAL INPUT | TUBE | - | DUAL | - | - | 1 | 5V | - | - | - | - | 16 | - | - | - | TTL | 5V | - | 5V | MILITARY | - | - | - | 5.5V | 4.5V | - | 4 | 30 ns | - | 30 ns | LS | Shift Register | Unidirectional | - | - | - | TRUE | PARALLEL IN PARALLEL OUT | 0.008 A | - | POSITIVE EDGE | - | - | - | No | 63mA | - | - | 30 MHz | - | 30000000Hz | 5.08mm | - | 19.56mm | 6.92mm | 4.57mm | No | - | RoHS Compliant | Contains Lead | ||
![]() NLVHC4094BDTR2G ON Semiconductor | 2443 |
| Datasheet | 2 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | - | - | 1 | Automotive grade | -55°C~125°C | Tape & Reel (TR) | 2006 | Automotive, AEC-Q100 | e4 | yes | Active | 1 (Unlimited) | 16 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 2V~6V | DUAL | GULL WING | NOT SPECIFIED | - | 3V | 0.65mm | - | NOT SPECIFIED | - | - | Serial to Parallel, Serial | - | - | Tri-State | - | 6V | - | - | 2V | - | - | - | - | - | - | - | - | - | HC/UH | Shift Register | - | 3-STATE | - | Shift Register | TRUE | - | - | 8 | POSITIVE EDGE | - | - | - | - | - | - | - | 35 MHz | RIGHT | - | - | - | 5mm | 4.4mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MC14015BFELG ON Semiconductor | 600 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 16-SOIC (0.209, 5.30mm Width) | - | 16 | - | 2 | - | -55°C~125°C | Tape & Reel (TR) | 2005 | 4000B | e4 | - | Obsolete | 3 (168 Hours) | 16 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 3V~18V | DUAL | GULL WING | 260 | - | 5V | - | - | 40 | 4015 | - | Serial to Parallel | - | Not Qualified | Push-Pull | - | - | - | - | 3V | - | - | - | - | - | - | 170 ns | - | 750 ns | - | Shift Register | - | - | - | Shift Register | TRUE | - | - | 4 | POSITIVE EDGE | - | - | - | - | - | 1 | - | 3.75 MHz | RIGHT | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() SN74HC595DTE4 Texas Instruments | In Stock | - | - | - | - | - | Surface Mount | - | SOIC | - | 16 | 141.690917mg | 1 | - | - | Tape and Reel | - | - | e4 | - | - | 1 (Unlimited) | 16 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | 85°C | -40°C | PARALLEL OUTPUT IS REGISTERED; UNREGISTERED SERIAL SHIFT RIGHT OUTPUT | - | - | DUAL | GULL WING | 260 | 1 | 5V | - | - | NOT SPECIFIED | - | 16 | - | - | Not Qualified | - | 5V | - | - | INDUSTRIAL | - | - | - | 6V | 2V | - | 8 | 34 ns | - | 250 ns | HC/UH | Shift Register | Unidirectional | 3-STATE | - | - | TRUE | SERIAL IN PARALLEL OUT | - | - | POSITIVE EDGE | - | - | - | - | - | - | 9 | - | - | 25000000Hz | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() 74HCT594D,118 Nexperia USA Inc. | 1098 |
| Datasheet | 4 Weeks | - | Gold | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2013 | 74HCT | e4 | - | Active | 1 (Unlimited) | 16 | - | - | - | - | PARALLEL OUTPUT IS REGISTERED; UNREGISTERED SERIAL SHIFT RIGHT OUTPUT | - | 4.5V~5.5V | DUAL | GULL WING | 260 | - | 5V | - | - | 30 | 74HCT594 | - | Serial to Parallel, Serial | - | - | Push-Pull | 5V | - | - | - | - | - | - | - | - | - | - | 15 ns | - | 48 ns | HCT | Shift Register | Unidirectional | - | - | Shift Register | TRUE | - | - | 8 | POSITIVE EDGE | - | - | - | - | - | 1 | 9 | 20 MHz | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() HEF4021BT NXP Semiconductors / Freescale | In Stock | - | - | - | - | - | Surface Mount | - | SOIC | - | 16 | - | 1 | - | - | - | - | - | - | yes | - | 1 (Unlimited) | 16 | EAR99 | NICKEL/PALLADIUM/GOLD (NI/PD/AU) | 125°C | -40°C | - | - | - | DUAL | GULL WING | 260 | 1 | 5V | - | - | 30 | - | 16 | - | - | Not Qualified | - | - | - | - | AUTOMOTIVE | - | 15V | - | 15V | 3V | 50pF | 8 | - | - | - | - | Shift Register | Unidirectional | - | - | - | TRUE | PARALLEL IN SERIAL OUT | - | - | POSITIVE EDGE | - | 250 ns | - | - | - | - | - | 6 MHz | - | 6000000Hz | 1.45mm | - | 10mm | 4mm | - | - | - | RoHS Compliant | - | ||
![]() CD74HCT299MG4 Texas Instruments | In Stock | - | - | - | - | Gold | Surface Mount | - | SOIC | - | 20 | 500.709277mg | - | - | - | Rail/Tube | - | - | e4 | - | - | 1 (Unlimited) | 20 | - | - | 125°C | -55°C | COMMON I/O PINS; GATED OUTPUT CONTROL | - | - | DUAL | GULL WING | 260 | 1 | 5V | - | - | - | - | 20 | - | - | - | - | 5V | - | 2/6V | MILITARY | - | - | 1 | 5.5V | 4.5V | - | 8 | 69 ns | 8μA | 69 ns | HCT | Shift Register | Bidirectional | 3-STATE | - | - | TRUE | PARALLEL IN PARALLEL OUT | - | - | POSITIVE EDGE | 4mA | - | 4mA | - | - | 10 | - | - | - | - | 2.35mm | - | 12.8mm | 7.52mm | - | No | - | RoHS Compliant | Lead Free | ||
![]() 74HC166D Toshiba Semiconductor and Storage | 19 |
| Datasheet | 12 Weeks | - | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | - | - | 1 | - | -40°C~125°C | Cut Tape (CT) | 2016 | 74HC | - | - | Active | 1 (Unlimited) | 16 | - | - | - | - | - | - | 2V~6V | DUAL | GULL WING | NOT SPECIFIED | - | 4.5V | - | - | NOT SPECIFIED | - | - | Parallel or Serial to Serial | - | - | Push-Pull | - | 6V | - | - | 2V | - | - | - | - | - | - | - | - | - | HC/UH | - | - | - | - | Shift Register | TRUE | - | - | 8 | POSITIVE EDGE | - | 225 ns | - | - | - | - | - | 24 MHz | RIGHT | - | - | - | 9.9mm | 3.9mm | - | - | - | RoHS Compliant | - | ||
![]() 74HCT597D,653 Nexperia USA Inc. | 49 |
| Datasheet | 4 Weeks | - | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | 1 | - | -40°C~125°C | Tape & Reel (TR) | 2013 | 74HCT | e4 | - | Active | 1 (Unlimited) | 16 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 4.5V~5.5V | DUAL | GULL WING | 260 | - | 5V | - | - | 30 | 74HCT597 | - | Parallel or Serial to Serial | - | - | Push-Pull | 5V | - | - | - | - | - | - | - | - | 50pF | - | 20 ns | - | 86 ns | HCT | Shift Register | Unidirectional | - | - | Shift Register | TRUE | - | - | 8 | POSITIVE EDGE | - | - | - | - | - | 9 | - | 20 MHz | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74LV165ADG4 Texas Instruments | In Stock | - | - | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | 139.989945mg | 1 | - | -40°C~125°C | Tube | - | 74LV | e4 | yes | Active | 1 (Unlimited) | 16 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | SISO OPERATION ALSO AVAILABLE | - | 2V~5.5V | DUAL | GULL WING | 260 | - | 2.5V | - | - | - | 74LV165 | - | Parallel or Serial to Serial | 2 | - | Complementary | 5V | - | 3.3V | - | 2V | - | - | - | - | 50pF | - | 11.9 ns | - | 28 ns | LV/LV-A/LVX/H | OR, Shift Register | Unidirectional | 3-STATE | - | Shift Register | - | - | 0.05 A | 8 | POSITIVE EDGE | - | - | - | No | - | 9 | - | 45 MHz | - | 50000000Hz | 1.75mm | - | 9.9mm | 3.91mm | 1.58mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74HC594DWE4 Texas Instruments | 19 |
| - | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 16 | 420.395078mg | - | - | -40°C~85°C | Tube | - | 74HC | e4 | yes | Active | 1 (Unlimited) | 16 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | PARALLEL OUTPUT IS REGISTERED; ASYNCHRONOUS CLEAR FOR STORAGE REGISTER | - | 2V~6V | DUAL | GULL WING | 260 | - | 5V | - | - | NOT SPECIFIED | 74HC594 | - | Serial to Parallel | - | Not Qualified | Push-Pull | 5V | 6V | 2/6V | - | 2V | - | - | - | - | - | - | 25 ns | - | 185 ns | HC/UH | Shift Register | Unidirectional | - | - | Shift Register | TRUE | - | - | 8 | POSITIVE EDGE | - | - | - | No | - | 1 | 9 | 24 MHz | - | 20000000Hz | 2.65mm | - | 10.3mm | 7.5mm | 2.35mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() NPIC6C596PW-Q100,1 Nexperia USA Inc. | 720000 |
| Datasheet | 4 Weeks | - | - | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | - | 1 | Automotive grade | -40°C~125°C | Tape & Reel (TR) | 2013 | Automotive, AEC-Q100 | e4 | - | Active | 1 (Unlimited) | 16 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 4.5V~5.5V | DUAL | GULL WING | - | - | 5V | 0.65mm | - | - | PIC6C596 | - | Serial to Parallel, Serial | - | - | Open Drain | 5V | - | - | - | - | - | - | - | - | - | - | 5 ns | - | - | NPIC | Shift Register | Unidirectional | - | - | Shift Register | TRUE | - | - | 8 | POSITIVE EDGE | - | - | - | - | - | - | - | - | - | - | - | - | 5mm | 4.4mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 74HC594T16-13 Diodes Incorporated | 2265 |
| Datasheet | 18 Weeks | - | Tin | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | 172.98879mg | - | - | -40°C~125°C | Cut Tape (CT) | - | 74HC | e3 | - | Active | 1 (Unlimited) | 16 | - | - | - | - | - | - | 2V~6V | DUAL | GULL WING | 260 | - | 5V | 0.65mm | - | 30 | 74HC594 | - | Serial to Parallel, Serial | - | Not Qualified | Push-Pull | - | 6V | 2/6V | - | 2V | - | - | - | - | - | - | 39 ns | 8μA | 225 ns | HC/UH | Shift Register | Unidirectional | - | - | Shift Register | TRUE | - | - | 8 | POSITIVE EDGE | - | - | - | - | - | 1 | - | 24 MHz | - | 20000000Hz | - | - | 5mm | 4.4mm | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() MC100EP142MNG ON Semiconductor | 23 | - | Datasheet | 4 Weeks | LIFETIME (Last Updated: 4 weeks ago) | - | Surface Mount | Surface Mount | 32-VFQFN Exposed Pad | - | 32 | - | 1 | - | -40°C~85°C | Tube | 2006 | 100EP | e3 | yes | Obsolete | 1 (Unlimited) | 32 | - | Tin (Sn) | - | - | ECL MODE: VCC = 0V WITH VEE = -3V TO -5.5V; SIPO OPERATION ALSO AVAILABLE | - | 3V~5.5V | QUAD | NO LEAD | 260 | - | 3.3V | 0.5mm | - | 40 | 100EP142 | - | Universal | - | Not Qualified | Push-Pull | 5V | - | - | - | 3V | - | - | - | - | - | - | 800 ps | - | 825 ps | - | Shift Register | Unidirectional | - | Halogen Free | Shift Register | TRUE | - | - | 9 | POSITIVE EDGE | - | - | - | - | - | 10 | - | - | - | 3000000000Hz | - | - | 5mm | 5mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() NPIC6C4894DY Nexperia USA Inc. | 42 |
| Datasheet | 4 Weeks | - | - | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | 20 | - | 1 | - | -40°C~125°C | Tape & Reel (TR) | 2014 | - | - | - | Active | 3 (168 Hours) | 20 | - | - | - | - | - | - | 4.5V~5.5V | DUAL | GULL WING | - | - | 5V | - | - | - | - | - | Serial to Parallel | - | - | Open Drain | 5V | - | - | - | - | - | - | - | - | - | - | - | - | - | NPIC | Shift Register | Unidirectional | - | - | Shift Register | TRUE | - | - | 12 | POSITIVE EDGE | - | - | - | - | - | - | - | - | - | - | - | 2.65mm | - | 7.5mm | - | - | - | ROHS3 Compliant | - | ||
![]() 74AHC164D,118 Nexperia USA Inc. | 4210 |
| Datasheet | 4 Weeks | - | Gold | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | - | 1 | - | -40°C~125°C | Tape & Reel (TR) | 2008 | 74AHC | e4 | - | Active | 1 (Unlimited) | 14 | - | - | - | - | - | - | 2V~5.5V | DUAL | GULL WING | 260 | - | 5V | - | - | 30 | 74AHC164 | - | Serial to Parallel | - | - | Push-Pull | 5V | - | - | - | 2V | - | - | - | - | - | - | 4.5 ns | - | 20.5 ns | AHC/VHC/H/U/V | Shift Register | Unidirectional | - | - | Shift Register | TRUE | - | - | 8 | POSITIVE EDGE | - | - | - | - | - | 2 | - | - | - | - | - | - | - | 3.9mm | - | No | - | ROHS3 Compliant | - | ||
![]() MC10E142FNR2 ON Semiconductor | 1992 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 28-LCC (J-Lead) | - | 28 | - | 1 | - | 0°C~85°C | Tape & Reel (TR) | 2006 | 10E | e0 | - | Obsolete | 3 (168 Hours) | 28 | - | Tin/Lead (Sn/Pb) | - | - | NECL MODE: VCC = 0V WITH VEE = -4.2V TO -5.7V; SIPO OPERATION ALSO AVAILABLE | - | 4.2V~5.7V | QUAD | J BEND | 240 | - | 5V | - | not_compliant | 30 | 10E142 | - | Universal | - | Not Qualified | Push-Pull | - | 5.7V | -5.2V | - | 4.2V | - | 3 | - | - | - | - | 1 ns | - | - | 10E | Shift Register | - | OPEN-EMITTER | - | Shift Register | TRUE | - | - | 9 | POSITIVE EDGE | - | - | - | - | - | - | 8 | 700 MHz | RIGHT | 700000000Hz | - | 4.57mm | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() SN74LV595AQPWRQ1 Texas Instruments | 150 |
| - | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | Gold | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | 61.887009mg | - | - | -40°C~125°C | Tape & Reel (TR) | - | Automotive, AEC-Q100, 74LV | e4 | yes | Active | 1 (Unlimited) | 16 | - | - | - | - | - | TR | 2V~5.5V | DUAL | GULL WING | 260 | - | 2.5V | - | - | NOT SPECIFIED | 74LV595 | - | Serial to Parallel, Serial | 9 | Not Qualified | Tri-State | 5V | - | 3.3V | - | 2V | - | - | - | - | 50pF | - | 10.2 ns | - | 25.5 ns | LV/LV-A/LVX/H | Shift Register | Unidirectional | 3-STATE | - | Shift Register | TRUE | - | 0.05 A | 8 | POSITIVE EDGE | - | - | - | No | 0.02mA | 1 | - | - | - | 45000000Hz | 1.2mm | - | 5mm | 4.4mm | 1mm | - | - | ROHS3 Compliant | Lead Free |