- Manufacturer
- Number of Pins
- Number of Terminations
- Package / Case
- RoHS Status
- Supply Voltage
- Terminal Position
- Base Part Number
- Function
- JESD-609 Code
- Logic Function
- Logic Type
- Moisture Sensitivity Level (MSL)
Attribute column
Categories
Logic - Shift Registers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Clock-Edge Trigger Type | Number of Elements | Operating Temperature (Max.) | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Packing Method | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Function | Number of Outputs | Qualification Status | Output Type | Operating Supply Voltage | Polarity | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Load Capacitance | uPs/uCs/Peripheral ICs Type | Number of Bits | Propagation Delay | Quiescent Current | Turn On Delay Time | Family | Logic Function | Number of Inputs | Direction | Output Characteristics | Halogen Free | Logic Type | Output Polarity | Logic IC Type | Max I(ol) | Number of Bits per Element | Max Frequency | Interface IC Type | Boundary Scan | Low Power Mode | Prop. Delay@Nom-Sup | Trigger Type | High Level Output Current | External Data Bus Width | Propagation Delay (tpd) | Low Level Output Current | Schmitt Trigger | Power Supply Current-Max (ICC) | Number of Input Lines | Number of Output Lines | fmax-Min | Count Direction | Multiplexed Display Capability | Max Frequency@Nom-Sup | Output Data Bus Width | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NLV14517BDWR2G ON Semiconductor | 19 |
| Datasheet | - | ACTIVE, NOT REC (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 16 | - | - | - | 2 | - | Automotive grade | -55°C~125°C | Tape & Reel (TR) | 2006 | Automotive, AEC-Q100 | e3 | yes | Not For New Designs | 1 (Unlimited) | 16 | - | Tin (Sn) | - | - | - | - | - | 3V~18V | DUAL | GULL WING | NOT SPECIFIED | - | 5V | - | - | - | NOT SPECIFIED | - | - | Serial to Parallel | - | Not Qualified | Tri-State | - | - | 18V | 5/15V | - | 3V | - | - | - | - | - | - | - | - | - | 4000/14000/40000 | Shift Register | - | - | 3-STATE | - | Shift Register | TRUE | - | - | 64 | - | - | - | - | - | POSITIVE EDGE | - | - | 770 ns | - | - | - | - | - | - | RIGHT | - | 1500000Hz | - | - | - | 10.3mm | 7.5mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MC100E241FN ON Semiconductor | 1887 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 28-LCC (J-Lead) | - | 28 | - | - | Positive Edge | 1 | - | - | 0°C~85°C | Tube | 2006 | 100E | e0 | - | Obsolete | 3 (168 Hours) | 28 | - | Tin/Lead (Sn/Pb) | - | - | NECL MODE: VCC = 0V WITH VEE = -4.2V TO -5.7V; SIPO OPERATION ALSO AVAILABLE | - | - | 4.2V~5.7V | QUAD | J BEND | 240 | - | 5V | - | not_compliant | 900GHz | 30 | 100E241 | - | Universal | - | Not Qualified | Push-Pull | - | Non-Inverting | 5.7V | -4.5V | - | 4.2V | - | - | - | - | - | - | 975 ps | - | 975 ps | - | Shift Register | 9 | - | OPEN-EMITTER | - | Shift Register | - | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 700 MHz | RIGHT | - | - | - | - | 4.57mm | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 74VCX16838MTDX ON Semiconductor | 2449 |
| Datasheet | - | - | - | Surface Mount | Surface Mount | 48-TFSOP (0.240, 6.10mm Width) | - | 48 | 48-TSSOP | - | Positive Edge | 1 | - | - | -40°C~85°C | Tape & Reel (TR) | - | 74VCX | - | - | Obsolete | 1 (Unlimited) | - | - | - | 85°C | -40°C | - | - | - | 1.65V~3.6V | - | - | - | - | - | - | - | 250MHz | - | 74VCX16838 | - | Universal | 16 | - | Tri-State | - | Non-Inverting | - | - | - | - | 1 | 3.6V | 1.65V | - | - | 16 | 3 ns | 20μA | 9.4 ns | - | Shift Register | 16 | - | - | - | Shift Register | - | - | - | 16 | 250MHz | - | - | - | - | - | -24mA | - | - | 24mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() SN74F299DW Texas Instruments | 811 |
| - | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | 20 | - | 500.000539mg | - | 1 | - | - | 0°C~70°C | Tube | - | 74F | e4 | yes | Active | 1 (Unlimited) | 20 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | HOLD MODE; COMMON I/O PINS; TOTEMPOLE SERIAL SHIFT RIGHT & SHIFT LEFT OUTPUTS; GATED OUTPUT CONTROL | - | - | 4.5V~5.5V | DUAL | GULL WING | 260 | - | 5V | - | - | 70MHz | - | 74F299 | - | Universal | - | - | Tri-State | 5V | - | - | 5V | - | - | - | - | - | 50pF | - | - | 11 ns | - | 15 ns | F/FAST | Shift Register | - | Bidirectional | 3-STATE | - | Shift Register | TRUE | - | 0.024 A | 8 | - | - | - | - | - | POSITIVE EDGE | - | - | - | - | No | 95mA | 10 | - | - | - | - | - | - | 2.65mm | - | 12.8mm | 7.5mm | 2.35mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74LS295BN Texas Instruments | 137 | - | Datasheet | - | - | - | - | - | PDIP | NO | - | - | - | - | - | 70°C | - | - | - | - | - | - | no | - | - | 14 | - | - | - | - | SIPO OPERATION ALSO AVAILABLE | 8542.39.00.01 | - | - | DUAL | THROUGH-HOLE | NOT SPECIFIED | 1 | 5V | 2.54mm | not_compliant | - | NOT SPECIFIED | - | 14 | - | - | Not Qualified | - | - | - | 5.25V | 5V | COMMERCIAL | 4.75V | - | - | - | 45pF | - | 4 | - | - | - | LS | Shift Register | - | - | 3-STATE | - | - | TRUE | PARALLEL IN PARALLEL OUT | - | - | - | - | - | - | - | NEGATIVE EDGE | - | - | 30 ns | - | - | 29mA | - | - | 30 MHz | RIGHT | - | - | - | - | 5.08mm | 19.305mm | 7.62mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() CY29FCT520CTSOCG4 Texas Instruments | In Stock | - | - | - | - | - | Surface Mount | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | - | 24 | - | 624.398247mg | - | 1 | - | - | -40°C~85°C | Tube | - | 29FCT | - | no | Obsolete | 1 (Unlimited) | 24 | - | - | - | - | - | - | - | 4.75V~5.5V | DUAL | GULL WING | NOT SPECIFIED | - | 5V | - | - | - | NOT SPECIFIED | CY29FCT520 | - | Universal | - | Not Qualified | Tri-State | - | - | - | 5V | - | - | - | - | - | - | DSP PERIPHERAL, PIPELINE REGISTER | - | 6 ns | - | - | - | - | - | - | - | - | Register, Pipeline | - | - | - | 8 | - | - | NO | YES | - | - | -32mA | 8 | - | 64mA | - | - | - | - | - | - | - | - | 8 | - | 2.65mm | - | 7.5mm | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() SN74LS595DG4 Texas Instruments | 19 |
| - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | 141.690917mg | - | - | - | - | 0°C~70°C | Tube | - | 74LS | e4 | yes | Active | 1 (Unlimited) | 16 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | SERIAL OUTPUT PIN FOR CASCADING | - | - | 4.75V~5.25V | DUAL | GULL WING | 260 | - | 5V | - | - | - | - | 74LS595 | - | Serial to Parallel, Serial | - | - | Tri-State | 5V | - | - | 5V | - | - | - | - | - | 45pF | - | - | 35 ns | - | 38 ns | LS | Shift Register | - | Unidirectional | 3-STATE | - | Shift Register | TRUE | - | 0.024 A | 8 | - | - | - | - | 25 ns | POSITIVE EDGE | - | - | - | - | No | 65mA | 1 | 9 | 20 MHz | - | - | 20000000Hz | - | 1.75mm | - | 9.9mm | 3.91mm | 1.58mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74HC166NS Texas Instruments | In Stock | - | Datasheet | 6 Weeks | - | - | - | Surface Mount | 16-SOIC (0.209, 5.30mm Width) | YES | 16 | - | - | - | 1 | - | - | -40°C~85°C | Tube | - | 74HC | e4 | yes | Active | 1 (Unlimited) | 16 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | SISO OPERATION ALSO AVAILABLE | - | TR | 2V~6V | DUAL | GULL WING | 260 | - | 5V | - | - | - | NOT SPECIFIED | 74HC166 | - | Parallel or Serial to Serial | - | Not Qualified | Push-Pull | - | - | 6V | 2/6V | - | 2V | - | - | - | 50pF | - | - | - | - | - | HC/UH | - | - | - | - | - | Shift Register | TRUE | - | 0.0052 A | 8 | - | - | - | - | 32 ns | POSITIVE EDGE | - | - | - | - | No | - | - | - | 29 MHz | RIGHT | - | 25000000Hz | - | - | 2mm | - | 5.3mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() SN74HC166DRE4 Texas Instruments | 19 |
| - | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | Gold | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | 139.989945mg | - | 1 | - | - | -40°C~85°C | Tape & Reel (TR) | - | 74HC | e4 | yes | Active | 1 (Unlimited) | 16 | - | - | - | - | SISO OPERATION ALSO AVAILABLE | - | TR | 2V~6V | DUAL | GULL WING | 260 | - | 5V | - | - | - | NOT SPECIFIED | 74HC166 | - | Parallel or Serial to Serial | - | Not Qualified | Push-Pull | 5V | - | 6V | 2/6V | - | 2V | - | - | - | 50pF | - | - | 26 ns | 8μA | 190 ns | HC/UH | OR, Shift Register | - | Unidirectional | - | - | Shift Register | TRUE | - | 0.0052 A | 8 | - | - | - | - | 32 ns | POSITIVE EDGE | - | - | - | - | - | - | 9 | - | - | - | - | 25000000Hz | - | 1.75mm | - | 9.9mm | 3.91mm | 1.58mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() SNJ54HC164J Texas Instruments | 600 | - | - | - | ACTIVE (Last Updated: 1 day ago) | - | Through Hole | - | CDIP | - | 14 | - | - | - | 1 | - | - | - | Rail/Tube | - | - | - | - | - | - | 14 | EAR99 | - | 125°C | -55°C | AND-GATED SERIAL INPUTS (A AND B) | - | - | - | DUAL | - | - | 1 | 5V | 2.54mm | - | - | - | - | 14 | - | - | - | - | 5V | - | - | - | MILITARY | - | - | 6V | 2V | 50pF | - | 8 | 295 ns | - | - | HC/UH | Shift Register | - | Unidirectional | - | - | - | TRUE | SERIAL IN PARALLEL OUT | 0.0052 A | - | - | - | - | - | - | POSITIVE EDGE | - | - | - | - | No | - | - | - | 25 MHz | - | - | - | - | 5.08mm | - | 19.56mm | 6.67mm | 4.57mm | No | - | RoHS Compliant | Contains Lead | ||
![]() SN74LS673DW Texas Instruments | 143 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | - | 24 | - | 624.398247mg | - | 1 | - | - | 0°C~70°C | Tube | - | 74LS | e4 | yes | Active | 1 (Unlimited) | 24 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | PARALLEL OUTPUT IS REGISTERED; ASYNCHRONOUS CLEAR FOR STORAGE REGISTER; COMMON SERIAL I/O PIN | - | - | 4.75V~5.25V | DUAL | GULL WING | 260 | - | 5V | - | - | 28MHz | NOT SPECIFIED | 74LS673 | - | Serial to Parallel | - | Not Qualified | Tri-State | 5V | - | - | - | - | - | 8 | - | - | 45pF | - | - | 40 ns | - | 45 ns | LS | Shift Register | - | Unidirectional | 3-STATE | - | Shift Register | TRUE | - | - | 16 | - | - | - | - | - | NEGATIVE EDGE | - | - | - | - | No | - | - | - | 20 MHz | - | - | - | - | 2.65mm | - | 15.4mm | 7.5mm | 2.35mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() HEF4094BTT-Q100J Nexperia USA Inc. | 32 |
| Datasheet | 4 Weeks | - | - | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | - | - | - | 1 | - | Automotive grade | -40°C~125°C | Tape & Reel (TR) | 2013 | Automotive, AEC-Q100, 4000B | - | - | Active | 1 (Unlimited) | 16 | - | - | - | - | - | - | - | 3V~15V | DUAL | GULL WING | - | - | 5V | 0.65mm | - | - | - | 4094 | - | Serial to Parallel | - | - | Tri-State | - | - | - | - | - | 3V | - | - | - | - | - | - | - | - | - | - | Latch, Shift Register | - | Unidirectional | 3-STATE | - | Shift Register | TRUE | - | - | 8 | - | - | - | - | - | POSITIVE EDGE | - | - | 330 ns | - | - | - | - | - | - | - | - | - | - | - | - | 5mm | 4.4mm | - | No | - | ROHS3 Compliant | - | ||
![]() NLV74HC4094BDR2G ON Semiconductor | 2769 |
| Datasheet | 51 Weeks | ACTIVE (Last Updated: 2 weeks ago) | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | - | - | 1 | - | Automotive grade | -55°C~125°C | Tape & Reel (TR) | 2003 | Automotive, AEC-Q100, 74HC | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 2V~6V | - | - | - | - | - | - | - | - | - | - | - | Serial to Parallel, Serial | - | - | Tri-State | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Shift Register | - | Unidirectional | - | - | Shift Register | - | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() HV582GA-G Microchip Technology | 1618 | - | Datasheet | 7 Weeks | - | - | Surface Mount | Surface Mount | 169-TFBGA | - | - | - | - | - | 6 | - | - | -40°C~125°C | Tray | - | - | e1 | - | Active | 3 (168 Hours) | 169 | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | 8542.39.00.01 | - | 4.5V~5.5V | BOTTOM | BALL | - | - | 5V | 0.75mm | - | - | - | HV582 | - | Serial to Parallel | - | - | Push-Pull | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Shift Register | - | - | - | - | Shift Register | - | - | - | 16 | - | AC PLASMA DISPLAY DRIVER | - | - | - | - | - | - | - | - | - | - | - | - | 30 MHz | - | NO | - | - | - | 1.1mm | 10mm | 10mm | - | - | - | ROHS3 Compliant | - | ||
![]() MM74HC595SJ ON Semiconductor | 27200 |
| Datasheet | 9 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | 16-SOIC (0.209, 5.30mm Width) | - | 16 | - | 242mg | - | - | - | - | -40°C~85°C | Tube | 2008 | 74HC | e3 | yes | Active | 1 (Unlimited) | 16 | - | Tin (Sn) | - | - | PARALLEL OUTPUT IS REGISTERED | - | - | 2V~6V | DUAL | GULL WING | NOT SPECIFIED | - | 4.5V | - | - | - | NOT SPECIFIED | 74HC595 | - | Serial to Parallel, Serial | - | Not Qualified | Tri-State | - | - | 6V | 2/6V | - | 2V | - | - | - | - | - | - | 50 ns | - | 40 ns | HC/UH | Shift Register | - | Unidirectional | 3-STATE | - | Shift Register | TRUE | - | - | 8 | - | - | - | - | - | POSITIVE EDGE | - | - | - | - | - | - | 1 | 9 | 50 MHz | - | - | 24000000Hz | - | 1.8mm | - | 10.2mm | 5.3mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 74HC4094DB,118 Nexperia USA Inc. | 24 |
| Datasheet | 13 Weeks | - | - | - | Surface Mount | 16-SSOP (0.209, 5.30mm Width) | YES | - | - | - | - | 1 | - | - | -40°C~125°C | Tape & Reel (TR) | - | 74HC | e4 | - | Active | 1 (Unlimited) | 16 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | UNLATCHED SERIAL SHIFT RIGHT OUTPUT; PARALLEL OUTPUT IS LATCHED | - | - | 2V~6V | DUAL | GULL WING | 260 | - | 5V | 0.65mm | - | - | 30 | 74HC4094 | - | Serial to Parallel, Serial | - | - | Tri-State | - | - | 6V | - | - | 2V | - | - | - | - | - | - | - | - | - | HC/UH | - | - | - | 3-STATE | - | Shift Register | TRUE | - | - | 8 | - | - | - | - | - | POSITIVE EDGE | - | - | 295 ns | - | - | - | - | - | - | RIGHT | - | - | - | - | 2mm | 6.2mm | 5.3mm | - | - | - | ROHS3 Compliant | - | ||
![]() 74HC165PW,112 Nexperia USA Inc. | 49 |
| Datasheet | 4 Weeks | - | Gold | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | - | - | - | 1 | - | - | -40°C~125°C | Tube | 2008 | 74HC | e4 | - | Active | 1 (Unlimited) | 16 | - | - | - | - | CLOCK INHIBIT | - | - | 2V~6V | DUAL | GULL WING | 260 | - | 5V | 0.65mm | - | - | 30 | 74HC165 | - | Parallel or Serial to Serial | - | - | Complementary | 5V | - | 6V | - | - | 2V | - | - | - | 50pF | - | - | 28 ns | 8μA | 250 ns | HC/UH | OR, Shift Register | - | Unidirectional | - | - | Shift Register | - | - | - | 8 | - | - | - | - | - | POSITIVE EDGE | - | - | - | - | - | - | 9 | - | 20 MHz | - | - | - | - | - | - | 5mm | 4.4mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() MC10E141FNR2G ON Semiconductor | 470 | - | Datasheet | 25 Weeks | - | - | Surface Mount | Surface Mount | 28-LCC (J-Lead) | - | 28 | - | - | - | 1 | - | - | 0°C~85°C | Tape & Reel (TR) | 2006 | 10E | e3 | yes | Obsolete | 3 (168 Hours) | 28 | - | Tin (Sn) | - | - | NECL MODE: VCC = 0V WITH VEE = -4.2V TO -5.7V; SIPO OPERATION ALSO AVAILABLE | - | - | 4.2V~5.7V | QUAD | J BEND | 260 | - | 5V | - | - | - | 40 | 10E141 | - | Universal | - | - | Push-Pull | - | - | 5.7V | -5.2V | - | 4.2V | - | - | - | - | - | - | 975 ps | - | 975 ps | 10E | Shift Register | - | Bidirectional | OPEN-EMITTER | Halogen Free | Shift Register | TRUE | - | - | 8 | - | - | - | - | - | POSITIVE EDGE | - | - | - | - | - | - | 10 | - | 700 MHz | - | - | 700000000Hz | - | - | 4.57mm | - | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() SN74LV164APWG4 Texas Instruments | In Stock | - | - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | 14 | - | 59.987591mg | - | 1 | - | - | -40°C~85°C | Tube | - | 74LV | e4 | yes | Active | 1 (Unlimited) | 14 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | AND-GATED SERIAL INPUTS (A AND B) | - | - | 2V~5.5V | DUAL | GULL WING | 260 | - | 2.5V | - | - | - | - | 74LV164 | - | Serial to Parallel | - | - | Push-Pull | 5V | - | - | 3.3V | - | 2V | - | - | - | 50pF | - | - | 11 ns | - | 24 ns | LV/LV-A/LVX/H | Shift Register | - | Unidirectional | 3-STATE | - | Shift Register | TRUE | - | 0.05 A | 8 | - | - | - | - | - | POSITIVE EDGE | - | - | - | - | No | - | 2 | - | - | - | - | 45000000Hz | - | 1.2mm | - | 5mm | 4.4mm | 1mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74LV595AIPWRG4Q1 Texas Instruments | 162 |
| - | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | - | 61.887009mg | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | Automotive, AEC-Q100, 74LV | e4 | yes | Active | 1 (Unlimited) | 16 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | TR | 2V~5.5V | DUAL | GULL WING | 260 | - | 2.5V | - | - | - | NOT SPECIFIED | 74LV595 | - | Serial to Parallel, Serial | 9 | Not Qualified | Tri-State | 5V | - | - | 3.3V | - | 2V | - | - | - | 50pF | - | - | 10.2 ns | - | 25.5 ns | LV/LV-A/LVX/H | Shift Register | - | Unidirectional | 3-STATE | - | Shift Register | TRUE | - | 0.05 A | 8 | - | - | - | - | - | POSITIVE EDGE | - | - | - | - | No | 0.02mA | 1 | - | - | - | - | 40000000Hz | - | 1.2mm | - | 5mm | 4.4mm | 1mm | - | - | ROHS3 Compliant | Lead Free |