- Manufacturer
- Number of Pins
- Number of Terminations
- Package / Case
- RoHS Status
- Supply Voltage
- Terminal Position
- Base Part Number
- Function
- JESD-609 Code
- Logic Function
- Logic Type
- Moisture Sensitivity Level (MSL)
Attribute column
Categories
Logic - Shift Registers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Number of Elements | Operating Temperature (Max.) | Operating Temperature (Min.) | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Packing Method | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Function | Number of Outputs | Qualification Status | Output Type | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Load Capacitance | Number of Bits | Propagation Delay | Quiescent Current | Turn On Delay Time | Family | Logic Function | Direction | Output Characteristics | Logic Type | Output Polarity | Logic IC Type | Max I(ol) | Number of Bits per Element | Max Frequency | Prop. Delay@Nom-Sup | Trigger Type | Propagation Delay (tpd) | Schmitt Trigger | Power Supply Current-Max (ICC) | Number of Input Lines | Input Current | Number of Output Lines | fmax-Min | Count Direction | Max Frequency@Nom-Sup | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TC74HC165AP(F) Toshiba Semiconductor and Storage | 183 | - | Datasheet | 14 Weeks | - | - | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | - | 16 | - | 1 | - | - | - | -40°C~85°C | Tube | 2009 | TC74HC | - | yes | Not For New Designs | Not Applicable | 16 | - | - | - | - | - | - | - | 2V~6V | DUAL | - | NOT SPECIFIED | - | 5V | 2.54mm | - | - | NOT SPECIFIED | - | - | - | Parallel or Serial to Serial | - | - | - | - | 6V | - | - | 2V | - | - | - | - | - | - | - | - | HC/UH | Shift Register | Unidirectional | - | Shift Register | COMPLEMENTARY | - | - | 8 | - | - | POSITIVE EDGE | - | - | - | - | - | - | - | - | - | 3.5mm | - | 19.25mm | 6.4mm | - | - | - | RoHS Compliant | - | ||
![]() CD4035BPWR Texas Instruments | 32 |
| - | 6 Weeks | ACTIVE (Last Updated: 6 days ago) | Gold | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | 61.887009mg | 1 | - | - | - | -55°C~125°C | Cut Tape (CT) | - | 4000B | e4 | yes | Active | 1 (Unlimited) | 16 | EAR99 | - | - | - | J AND K BAR SERIAL INPUT | - | TR | 3V~18V | DUAL | GULL WING | 260 | - | 5V | - | - | - | NOT SPECIFIED | CD4035 | - | - | Parallel or Serial to Serial | - | Not Qualified | Complementary | - | - | - | - | 3V | 2 | - | - | 50pF | - | 150 ns | 100μA | 500 ns | - | OR, Shift Register | Unidirectional | - | Shift Register | CONFIGURABLE | - | - | 4 | - | - | POSITIVE EDGE | - | No | - | 3 | - | - | 8 MHz | - | - | 1.2mm | - | 5mm | 4.4mm | 1mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MC74HC165AFELG ON Semiconductor | 5035 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 16-SOIC (0.209, 5.30mm Width) | - | 16 | - | 1 | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2005 | 74HC | e4 | yes | Obsolete | 3 (168 Hours) | 16 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | 2V~6V | DUAL | GULL WING | 260 | - | 3V | - | - | - | 40 | 74HC165 | - | - | Parallel or Serial to Serial | - | Not Qualified | Complementary | - | 6V | 2/6V | - | 2V | - | - | - | - | - | 26 ns | - | 265 ns | HC/UH | OR, Shift Register | - | - | Shift Register | - | - | - | 8 | - | - | POSITIVE EDGE | - | - | - | 9 | - | - | 24 MHz | RIGHT | 20000000Hz | - | 2.05mm | - | 5.275mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() SN74LV595APW Texas Instruments | 7 | - | - | - | - | - | - | - | TSSOP | YES | - | - | - | - | - | - | - | - | - | - | e4 | yes | - | 1 (Unlimited) | 16 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | 85°C | -40°C | PARALLEL OUTPUT IS REGISTERED; UNREGISTERED SERIAL SHIFT RIGHT OUTPUT | - | - | - | DUAL | GULL WING | 260 | 1 | 2.5V | 0.65mm | - | - | - | - | 16 | R-PDSO-G16 | - | 9 | - | - | - | 5.5V | 3.3V | INDUSTRIAL | 2V | - | - | - | - | 8 | - | - | - | LV/LV-A/LVX/H | Shift Register | Unidirectional | 3-STATE | - | TRUE | SERIAL IN PARALLEL OUT | - | - | - | - | POSITIVE EDGE | 25.5 ns | - | - | - | - | - | 45 MHz | - | 40000000Hz | - | 1.2mm | 5mm | 4.4mm | - | No | - | RoHS Compliant | Lead Free | ||
![]() NPIC6C596ABQ-Q100X Nexperia USA Inc. | 120000 |
| Datasheet | 8 Weeks | - | - | Surface Mount | Surface Mount | 16-VFQFN Exposed Pad | - | 16 | - | 1 | - | - | Automotive grade | -40°C~125°C | Tape & Reel (TR) | 2013 | Automotive, AEC-Q100 | - | - | Active | 1 (Unlimited) | 16 | - | - | - | - | - | - | - | 2.3V~5.5V | QUAD | NO LEAD | - | - | 5V | 0.5mm | - | - | - | NPIC6C596 | - | - | Serial to Parallel, Serial | - | - | Open Drain | - | 5.5V | - | - | 2.3V | - | - | - | - | - | - | - | - | - | Shift Register | Unidirectional | - | Shift Register | TRUE | - | - | 8 | - | - | POSITIVE EDGE | - | - | - | - | - | - | - | - | - | - | - | 3.5mm | 2.5mm | - | - | - | ROHS3 Compliant | - | ||
![]() M74HCT164RM13TR STMicroelectronics | 2500 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | - | 1 | - | - | - | -55°C~125°C | Tape & Reel (TR) | - | 74HCT | e4 | - | Obsolete | 1 (Unlimited) | 14 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | 4.5V~5.5V | DUAL | GULL WING | 260 | - | 5V | - | - | - | - | M74HCT164 | - | - | Serial to Parallel | - | - | Push-Pull | 5V | - | 5V | - | - | - | - | - | 50pF | - | - | - | - | HCT | Shift Register | Unidirectional | - | Shift Register | TRUE | - | - | 8 | - | - | POSITIVE EDGE | 54 ns | - | - | - | - | - | 20 MHz | - | 20000000Hz | - | - | - | 3.9mm | - | No | - | ROHS3 Compliant | - | ||
![]() MC74HC589ADTR2 ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | - | 1 | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2005 | 74HC | e4 | - | Obsolete | 1 (Unlimited) | 16 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | 2V~6V | DUAL | GULL WING | 260 | - | 3V | 0.65mm | - | - | 40 | 74HC589 | - | - | Parallel or Serial to Serial | - | Not Qualified | Tri-State | - | 6V | - | - | 2V | 2 | - | - | - | - | 30 ns | - | - | HC/UH | Shift Register | - | - | Shift Register | TRUE | - | - | 8 | - | - | POSITIVE EDGE | - | - | - | 3 | - | - | - | RIGHT | - | - | - | 5mm | 4.4mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() CD4021BMG4 Texas Instruments | In Stock | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | Gold | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | 141.690917mg | 1 | - | - | - | -55°C~125°C | Tube | - | 4000B | e4 | yes | Active | 1 (Unlimited) | 16 | - | - | - | - | - | - | - | 3V~18V | DUAL | GULL WING | 260 | - | 5V | - | - | - | - | CD4021 | - | - | Parallel or Serial to Serial | - | - | Push-Pull | 15V | - | - | - | 3V | - | - | - | 50pF | - | 120 ns | 100μA | 320 ns | - | OR, Shift Register | Unidirectional | - | Shift Register | TRUE | - | - | 8 | - | - | POSITIVE EDGE | - | No | - | 9 | - | 3 | - | - | - | 1.75mm | - | 9.9mm | 3.91mm | 1.58mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 74HC4015D,653 NXP USA Inc. | In Stock | - | Datasheet | - | - | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | - | - | 2 | - | - | - | -40°C~125°C | Tape & Reel (TR) | 1997 | 74HC | e4 | - | Obsolete | 1 (Unlimited) | 16 | - | NICKEL PALLADIUM GOLD | - | - | - | - | - | 2V~6V | DUAL | GULL WING | 260 | - | 5V | - | - | - | 30 | 74HC4015 | - | R-PDSO-G16 | Serial to Parallel | - | Not Qualified | Push-Pull | - | 6V | - | - | 2V | - | - | - | 50pF | - | - | - | - | HC/UH | - | - | - | Shift Register | TRUE | - | - | 4 | - | - | POSITIVE EDGE | 53 ns | - | - | - | - | - | - | RIGHT | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MC74HC595ANG ON Semiconductor | 40 | - | Datasheet | - | - | - | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | - | 16 | 1.627801g | 1 | - | - | - | -55°C~125°C | Tube | 1997 | 74HC | e3 | yes | Obsolete | 1 (Unlimited) | 16 | - | Tin (Sn) | - | - | - | - | - | 2V~6V | DUAL | - | 260 | - | 3V | - | - | 35MHz | 40 | 74HC595 | - | - | Serial to Parallel, Serial | - | - | Tri-State | - | 6V | - | - | 2V | 2 | - | - | - | - | 24 ns | - | 225 ns | HC/UH | Shift Register | Unidirectional | - | Shift Register | TRUE | - | - | 8 | - | - | POSITIVE EDGE | - | - | - | 3 | - | - | - | - | - | 3.429mm | - | 19.5326mm | 6.858mm | - | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() SN54LS598J Texas Instruments | 112 |
| Datasheet | - | - | - | - | - | CDIP | NO | - | - | - | 125°C | -55°C | - | - | - | - | - | - | no | - | - | 20 | - | - | - | - | COMMON I/O PINS; MUXED SERIAL INPUTS; TOTEMPOLE SERIAL OUTPUT | 8542.39.00.01 | - | - | DUAL | THROUGH-HOLE | NOT SPECIFIED | 1 | 5V | 2.54mm | - | - | NOT SPECIFIED | - | 20 | - | - | - | Not Qualified | - | - | 5.5V | 5V | MILITARY | 4.5V | - | - | - | 45pF | 8 | - | - | - | LS | Shift Register | - | 3-STATE | - | TRUE | PARALLEL IN SERIAL OUT | - | - | - | - | POSITIVE EDGE | 28 ns | - | 80mA | - | - | - | 35 MHz | RIGHT | - | - | 5.08mm | 24.195mm | 7.62mm | - | - | - | RoHS Compliant | Contains Lead | ||
![]() CD74HC195PWR Texas Instruments | 116 |
| - | 6 Weeks | ACTIVE (Last Updated: 6 days ago) | Gold | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | 61.887009mg | 1 | - | - | - | -55°C~125°C | Cut Tape (CT) | - | 74HC | e4 | yes | Active | 1 (Unlimited) | 16 | EAR99 | - | - | - | - | - | TR | 2V~6V | DUAL | GULL WING | 260 | - | 4.5V | - | - | - | NOT SPECIFIED | 74HC195 | - | - | Universal | - | Not Qualified | Complementary | 5V | 6V | - | - | 2V | - | - | - | 50pF | - | 30 ns | 8μA | 265 ns | HC/UH | Shift Register | Unidirectional | - | Register, Bidirectional | TRUE | - | 0.0052 A | 4 | - | 37 ns | POSITIVE EDGE | - | No | 0.08mA | 6 | - | - | 23 MHz | - | 20000000Hz | 1.2mm | - | 5mm | 4.4mm | 1mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() 74HC595DB-Q100J Nexperia USA Inc. | 7020 |
| Datasheet | 4 Weeks | - | Gold | Surface Mount | Surface Mount | 16-SSOP (0.209, 5.30mm Width) | - | 16 | - | 1 | - | - | Automotive grade | -40°C~125°C | Tape & Reel (TR) | - | Automotive, AEC-Q100, 74HC | - | - | Active | 1 (Unlimited) | 16 | - | - | - | - | - | - | - | 2V~6V | DUAL | GULL WING | NOT SPECIFIED | - | 5V | 0.65mm | - | - | NOT SPECIFIED | 74HC595 | - | - | Serial to Parallel, Serial | - | - | Tri-State | 5V | 6V | - | - | 2V | - | - | - | - | 8 | 52 ns | - | - | HC/UH | Shift Register | - | 3-STATE | Shift Register | TRUE | - | - | - | - | - | POSITIVE EDGE | - | - | - | - | - | 8 | 24 MHz | RIGHT | - | - | 2mm | 6.2mm | 5.3mm | - | - | - | ROHS3 Compliant | - | ||
![]() MC100E143FN ON Semiconductor | 50 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 28-LCC (J-Lead) | - | 28 | - | 1 | - | - | - | 0°C~85°C | Tube | 2006 | 100E | e0 | - | Obsolete | 3 (168 Hours) | 28 | - | Tin/Lead (Sn80Pb20) | - | - | NECL MODE: VCC = 0V WITH VEE = -4.2V TO -5.7V | - | - | 4.2V~5.7V | QUAD | J BEND | 240 | - | 5V | - | not_compliant | - | 30 | 100E143 | - | - | Universal | - | Not Qualified | Push-Pull | - | 5.7V | - | - | 4.2V | - | - | - | - | - | 1 ns | - | - | - | Shift Register | - | OPEN-EMITTER | Shift Register | TRUE | - | - | 9 | 900MHz | - | POSITIVE EDGE | - | - | - | - | - | - | 700 MHz | - | - | - | 4.57mm | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() SN74ALS166NS Texas Instruments | 89 | - | Datasheet | - | - | - | - | - | SOP | YES | - | - | - | 70°C | - | - | - | - | - | - | e4 | yes | - | 1 (Unlimited) | 16 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | SISO OPERATION ALSO AVAILABLE | 8542.39.00.01 | TR | - | DUAL | GULL WING | 260 | 1 | 5V | 1.27mm | - | - | NOT SPECIFIED | - | 16 | R-PDSO-G16 | - | - | Not Qualified | - | - | 5.5V | 5V | COMMERCIAL | 4.5V | - | - | - | - | 8 | - | - | - | ALS | Shift Register | - | - | - | TRUE | PARALLEL IN SERIAL OUT | 0.008 A | - | - | 13 ns | POSITIVE EDGE | 13 ns | No | 24mA | - | - | - | 45 MHz | RIGHT | 45000000Hz | - | 2mm | 10.3mm | 5.3mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() CD4094BF Texas Instruments | 1000 | - | - | - | ACTIVE (Last Updated: 5 days ago) | Lead, Tin | Through Hole | - | CDIP | - | 16 | - | 1 | - | - | - | - | - | - | - | - | - | - | - | 16 | EAR99 | - | 125°C | -55°C | COMPLIMENTARY SERIAL OUTPUT ALSO AVAILABLE | - | TUBE | - | DUAL | - | - | 1 | 5V | 2.54mm | - | - | - | - | 16 | - | - | - | - | - | - | - | - | MILITARY | - | - | 18V | 3V | 50pF | 8 | 840 ns | 100μA | 840 ns | - | Latch, Shift Register | Unidirectional | 3-STATE | - | TRUE | SERIAL IN PARALLEL OUT | - | - | - | 250 ns | POSITIVE EDGE | - | No | 0.3mA | - | - | - | 3 MHz | - | - | 5.08mm | - | 19.56mm | 6.92mm | 4.57mm | No | - | RoHS Compliant | Contains Lead | ||
![]() MC10E141FN ON Semiconductor | 12 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 28-LCC (J-Lead) | - | 28 | - | 1 | - | - | - | 0°C~85°C | Tube | 1996 | 10E | e0 | - | Obsolete | 3 (168 Hours) | 28 | - | Tin/Lead (Sn/Pb) | - | - | NECL MODE: VCC = 0V WITH VEE = -4.2V TO -5.7V; SIPO OPERATION ALSO AVAILABLE | - | - | 4.2V~5.7V | QUAD | J BEND | 240 | - | 5V | - | not_compliant | - | 30 | 10E141 | - | - | Universal | - | Not Qualified | Push-Pull | - | 5.7V | -5.2V | - | 4.2V | 3 | - | - | - | - | 975 ps | - | - | 10E | Shift Register | - | OPEN-EMITTER | Shift Register | TRUE | - | - | 8 | - | - | POSITIVE EDGE | - | - | - | - | - | - | 700 MHz | BIDIRECTIONAL | 700000000Hz | - | 4.57mm | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 74HC164T14-13 Diodes Incorporated | 2500 |
| Datasheet | 16 Weeks | - | - | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | 14 | - | 1 | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2015 | 74HC | e3 | - | Active | 1 (Unlimited) | 14 | - | Matte Tin (Sn) | - | - | - | - | - | 2V~6V | DUAL | GULL WING | NOT SPECIFIED | - | 4.5V | 0.65mm | - | - | NOT SPECIFIED | - | - | - | Serial to Parallel | - | - | Push-Pull | - | 6V | - | - | 2V | - | - | - | - | - | - | - | - | HC/UH | Shift Register | - | - | Shift Register | TRUE | - | - | 8 | - | - | POSITIVE EDGE | 255 ns | - | - | - | - | - | 24 MHz | RIGHT | - | - | - | 5mm | 4.4mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() SN74LS299DWR Texas Instruments | In Stock | - | - | - | - | - | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | 20 | - | 1 | - | - | - | 0°C~70°C | Tape & Reel (TR) | - | 74LS | - | yes | Obsolete | 1 (Unlimited) | 20 | - | - | - | - | HOLD MODE; COMMON I/O PINS | - | - | 4.75V~5.25V | DUAL | GULL WING | NOT SPECIFIED | - | 5V | - | - | - | NOT SPECIFIED | 74LS299 | - | - | Universal | - | Not Qualified | Tri-State | 5V | - | 5V | - | - | - | - | - | - | - | 39 ns | - | - | LS | Shift Register | - | 3-STATE | Shift Register | TRUE | - | - | 8 | - | - | POSITIVE EDGE | - | - | 53mA | 10 | - | - | - | BIDIRECTIONAL | - | - | 2.65mm | - | 7.5mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() CD74HC194PW Texas Instruments | 14150 |
| - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | Gold | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | 61.887009mg | 1 | - | - | - | -55°C~125°C | Tube | - | 74HC | e4 | yes | Active | 1 (Unlimited) | 16 | - | - | - | - | HOLD MODE | - | - | 2V~6V | DUAL | GULL WING | 260 | - | 4.5V | - | - | 60MHz | - | 74HC194 | - | - | Universal | - | - | Push-Pull | 5V | 6V | - | - | 2V | - | - | - | 50pF | - | 265 ns | 8μA | 265 ns | HC/UH | Shift Register | Bidirectional | - | Register, Bidirectional | TRUE | - | 0.0052 A | 4 | - | 37 ns | POSITIVE EDGE | - | No | 0.08mA | 6 | 1μA | - | 23 MHz | - | - | 1.2mm | - | 5mm | 4.4mm | 1mm | No | No SVHC | ROHS3 Compliant | Lead Free |