- Manufacturer
- Number of Pins
- Number of Terminations
- Package / Case
- RoHS Status
- Supply Voltage
- Terminal Position
- Base Part Number
- Function
- JESD-609 Code
- Logic Function
- Logic Type
- Moisture Sensitivity Level (MSL)
Attribute column
Categories
Logic - Shift Registers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Clock-Edge Trigger Type | Number of Elements | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Packing Method | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Function | Number of Outputs | Qualification Status | Output Type | Operating Supply Voltage | Polarity | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Voltage | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Load Capacitance | Number of Ports | Operating Mode | Number of Bits | Propagation Delay | Quiescent Current | Turn On Delay Time | Family | Logic Function | Number of Inputs | Max Input Voltage | Direction | Organization | Output Characteristics | Halogen Free | Logic Type | Memory Width | Output Polarity | Logic IC Type | Max I(ol) | Number of Bits per Element | Max Frequency | Interface IC Type | Prop. Delay@Nom-Sup | Trigger Type | Access Time (Max) | Max Input Current | Parallel/Serial | Propagation Delay (tpd) | Memory IC Type | Schmitt Trigger | Power Supply Current-Max (ICC) | Number of Input Lines | Number of Output Lines | fmax-Min | Count Direction | Output Enable | Built-in Protections | Max Frequency@Nom-Sup | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MM74HC165MTC ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | - | - | 1 | - | -40°C~85°C | Tube | 1999 | 74HC | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | 2V~6V | - | - | - | - | - | - | - | - | - | 74HC165 | - | - | Parallel or Serial to Serial | - | - | Complementary | - | - | - | - | - | - | 5V | - | - | - | - | - | - | - | 26 ns | - | 220 ns | - | OR, Shift Register | - | - | - | - | - | - | Shift Register | - | - | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | 9 | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() MC74HC589ADG ON Semiconductor | 28 | - | Datasheet | 10 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | - | 1 | - | -55°C~125°C | Tube | 2006 | 74HC | e3 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | Tin (Sn) | - | - | - | - | 2V~6V | DUAL | GULL WING | 260 | - | 3V | - | - | 35MHz | 40 | 74HC589 | - | - | Parallel or Serial to Serial | - | - | Tri-State | - | - | 6V | - | - | 2V | - | 2 | - | - | - | - | - | - | 275 ns | - | 275 ns | HC/UH | Shift Register | - | - | Unidirectional | - | - | Halogen Free | Shift Register | - | TRUE | - | - | 8 | - | - | - | POSITIVE EDGE | - | - | - | - | - | - | - | 3 | - | - | - | - | - | - | 1.5mm | - | 10mm | 4mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 74HC166PW-Q100J Nexperia USA Inc. | 10000 |
| Datasheet | 4 Weeks | - | Gold | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | - | - | 1 | Automotive grade | -40°C~125°C | Tape & Reel (TR) | 2013 | Automotive, AEC-Q100, 74HC | - | - | Active | 1 (Unlimited) | 16 | - | - | - | - | - | - | - | 2V~6V | DUAL | GULL WING | - | - | 5V | 0.65mm | - | - | - | 74HC166 | - | - | Parallel to Serial | - | - | Push-Pull | 5V | - | 6V | - | - | 2V | - | - | - | - | - | - | - | - | 50 ns | - | - | HC/UH | Shift Register | - | - | Unidirectional | - | - | - | Shift Register | - | TRUE | - | - | 8 | - | - | - | POSITIVE EDGE | - | - | - | - | - | - | - | 9 | - | 24 MHz | - | - | - | - | - | - | 5mm | 4.4mm | - | - | - | ROHS3 Compliant | - | ||
![]() HV509K6-G-M932 Microchip Technology | 19 | - | Datasheet | 10 Weeks | - | - | Surface Mount | Surface Mount | 32-VFQFN Exposed Pad | - | - | - | - | 1 | - | -40°C~125°C | Tape & Reel (TR) | 2008 | - | - | yes | Active | 3 (168 Hours) | 32 | - | - | - | - | - | - | - | 2V~5.5V | QUAD | NO LEAD | - | - | 3V | 0.5mm | - | - | - | HV509 | - | S-XQCC-N32 | Serial to Parallel | - | - | Push-Pull | 3V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Shift Register | - | - | Unidirectional | - | - | - | Shift Register | - | - | - | - | 16 | - | SIPO BASED PERIPHERAL DRIVER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TRANSIENT | - | - | - | 5mm | 5mm | - | - | - | ROHS3 Compliant | - | ||
![]() MC10E142FNG ON Semiconductor | 34 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 28-LCC (J-Lead) | - | 28 | - | - | 1 | - | 0°C~85°C | Tube | 2006 | 10E | e3 | yes | Obsolete | 3 (168 Hours) | 28 | - | - | Tin (Sn) | - | - | NECL MODE: VCC = 0V WITH VEE = -4.2V TO -5.7V; SIPO OPERATION ALSO AVAILABLE | - | 4.2V~5.7V | QUAD | J BEND | 260 | - | 5V | - | - | - | 40 | 10E142 | - | - | Universal | - | Not Qualified | Push-Pull | 5V | - | 5.7V | -5.2V | - | 4.2V | - | - | - | - | - | - | - | - | 1 ns | - | 1 ns | 10E | Shift Register | - | 4.19V | Unidirectional | - | OPEN-EMITTER | Halogen Free | Shift Register | - | TRUE | - | - | 9 | - | - | - | POSITIVE EDGE | - | - | - | - | - | - | - | 10 | - | 700 MHz | - | - | - | 700000000Hz | - | 4.57mm | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() SN74HC164PWTG4 Texas Instruments | In Stock | - | - | - | - | - | Surface Mount | - | TSSOP | - | 14 | 57.209338mg | - | 1 | - | - | Tape & Reel (TR) | - | - | e4 | - | - | 1 (Unlimited) | 14 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | 125°C | -40°C | - | - | - | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | - | - | NOT SPECIFIED | - | 14 | - | - | - | Not Qualified | - | 5V | - | - | - | AUTOMOTIVE | - | - | - | 6V | 2V | - | - | - | - | 30 ns | - | 255 ns | HC/UH | Shift Register | - | - | Unidirectional | - | - | - | - | - | TRUE | SERIAL IN PARALLEL OUT | - | 8 | - | - | - | POSITIVE EDGE | - | - | - | - | - | - | - | 2 | - | - | - | - | - | 5000000Hz | - | - | 5mm | 4.4mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() MC74HC595ADT ON Semiconductor | 100 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | - | - | 1 | - | -55°C~125°C | Tube | 2011 | 74HC | e4 | - | Obsolete | 1 (Unlimited) | 16 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 2V~6V | DUAL | GULL WING | 260 | - | 3V | 0.65mm | - | - | 40 | 74HC595 | - | - | Serial to Parallel, Serial | - | Not Qualified | Tri-State | - | - | 6V | - | - | 2V | - | 2 | - | - | - | - | - | - | 24 ns | - | - | HC/UH | Shift Register | - | - | - | - | - | - | Shift Register | - | TRUE | - | - | 8 | - | - | - | POSITIVE EDGE | - | - | - | - | - | - | - | 3 | - | - | RIGHT | - | - | - | - | - | 5mm | 4.4mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 74HCT165N,652 Nexperia | In Stock | - | Datasheet | - | - | - | - | - | - | - | 16 | - | - | - | - | - | - | - | - | - | - | Discontinued | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() MC100E241FNR2 ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 28-LCC (J-Lead) | - | 28 | - | Positive Edge | 1 | - | 0°C~85°C | Tape & Reel (TR) | 2006 | 100E | e0 | - | Obsolete | 3 (168 Hours) | 28 | - | - | Tin/Lead (Sn/Pb) | - | - | NECL MODE: VCC = 0V WITH VEE = -4.2V TO -5.7V; SIPO OPERATION ALSO AVAILABLE | - | 4.2V~5.7V | QUAD | J BEND | 240 | - | 5V | - | not_compliant | 900GHz | 30 | 100E241 | - | - | Universal | - | Not Qualified | Push-Pull | - | Non-Inverting | 5.7V | -4.5V | - | 4.2V | - | - | - | - | - | - | - | - | 975 ps | - | 975 ps | - | Shift Register | 9 | - | - | - | OPEN-EMITTER | - | Shift Register | - | - | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | 700 MHz | RIGHT | - | - | - | - | 4.57mm | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() SN74ALS299DW Texas Instruments | 43 |
| - | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | 20 | 500.709277mg | - | 1 | - | 0°C~70°C | Tube | - | 74ALS | e4 | yes | Active | 1 (Unlimited) | 20 | SMD/SMT | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | HOLD MODE; COMMON I/O PINS; TOTEMPOLE SERIAL SHIFT RIGHT & SHIFT LEFT OUTPUTS; GATED OUTPUT CONTROL | - | 4.5V~5.5V | DUAL | GULL WING | 260 | - | 5V | - | - | 30MHz | - | 74ALS299 | - | - | Universal | - | - | Tri-State | 5V | - | - | 5V | - | - | - | - | - | - | 50pF | - | - | - | 19 ns | - | 25 ns | ALS | Shift Register | - | - | Bidirectional | - | 3-STATE | - | Shift Register | - | TRUE | - | 0.024 A | 8 | - | - | - | POSITIVE EDGE | - | 40mA | - | - | - | No | - | 10 | - | - | - | - | - | - | 2.65mm | - | 12.8mm | 7.5mm | 2.35mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() CD4015BME4 Texas Instruments | In Stock | - | Datasheet | - | - | Gold | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | 141.690917mg | - | 2 | - | -55°C~125°C | Tube | - | 4000B | e4 | - | Obsolete | 1 (Unlimited) | 16 | - | - | - | - | - | - | - | 3V~18V | DUAL | GULL WING | 260 | - | 5V | - | - | - | NOT SPECIFIED | CD4015 | - | - | Serial to Parallel | - | Not Qualified | Push-Pull | 15V | - | - | - | - | 3V | - | - | - | - | - | - | - | - | 120 ns | 100μA | 400 ns | - | Shift Register | - | - | Unidirectional | - | - | - | Shift Register | - | TRUE | - | - | 4 | - | - | - | POSITIVE EDGE | - | - | - | - | - | - | - | 1 | - | 8.5 MHz | - | - | - | 3000000Hz | - | - | 9.9mm | 3.9mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MC74HC595AFELG ON Semiconductor | 2000 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 16-SOIC (0.209, 5.30mm Width) | - | 16 | - | - | 1 | - | -55°C~125°C | Tape & Reel (TR) | 2011 | 74HC | e4 | - | Obsolete | 3 (168 Hours) | 16 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 2V~6V | DUAL | GULL WING | 260 | - | 3V | - | - | - | 40 | 74HC595 | - | - | Serial to Parallel, Serial | - | Not Qualified | Tri-State | - | - | 6V | - | - | 2V | - | 2 | - | - | - | - | - | - | 24 ns | - | 225 ns | HC/UH | Shift Register | - | - | - | - | - | - | Shift Register | - | TRUE | - | - | 8 | - | - | - | POSITIVE EDGE | - | - | - | - | - | - | - | 3 | - | - | RIGHT | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() SN74AHC594DRG4 Texas Instruments | 19 |
| - | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | 141.690917mg | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | 74AHC | e4 | yes | Active | 1 (Unlimited) | 16 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | PARALLEL OUTPUT IS REGISTERED; UNREGISTERED SERIAL OUTPUT AVAILABLE | TR | 2V~5.5V | DUAL | GULL WING | 260 | - | 3.3V | - | - | - | - | 74AHC594 | - | - | Serial to Parallel | - | - | Push-Pull | 5V | - | - | - | - | 2V | - | - | - | - | 50pF | - | - | - | 9.2 ns | - | - | AHC/VHC/H/U/V | Shift Register | - | - | Unidirectional | - | - | - | Shift Register | - | TRUE | - | 0.05 A | 8 | - | - | - | POSITIVE EDGE | - | - | - | - | - | - | 0.04mA | 1 | 9 | - | - | - | - | - | 1.75mm | - | 9.9mm | 3.91mm | 1.58mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74LV595AIPWRQ1 Texas Instruments | 1209 |
| - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | 61.887009mg | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | Automotive, AEC-Q100, 74LV | e4 | yes | Active | 1 (Unlimited) | 16 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | TR | 2V~5.5V | DUAL | GULL WING | 260 | - | 2.5V | - | - | - | NOT SPECIFIED | 74LV595 | - | - | Serial to Parallel, Serial | 9 | Not Qualified | Tri-State | 5V | - | - | 3.3V | - | 2V | - | - | - | - | 50pF | - | - | - | 10.2 ns | - | 25.5 ns | LV/LV-A/LVX/H | Shift Register | - | - | Unidirectional | - | 3-STATE | - | Shift Register | - | TRUE | - | 0.05 A | 8 | - | - | - | POSITIVE EDGE | - | - | - | - | - | No | 0.02mA | 1 | - | - | - | - | - | 40000000Hz | 1.2mm | - | 5mm | 4.4mm | 1mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() 74HCT670N,652 NXP USA Inc. | In Stock | - | Datasheet | - | - | - | - | Through Hole | 16-DIP (0.300, 7.62mm) | NO | - | - | - | 1 | - | -40°C~125°C | Tube | 1997 | 74HCT | e4 | yes | Obsolete | 1 (Unlimited) | 16 | - | - | NICKEL PALLADIUM GOLD | - | - | - | - | 4.5V~5.5V | DUAL | - | 260 | - | 5V | - | - | - | 30 | 74HCT670 | - | - | Universal | - | Not Qualified | Tri-State | - | - | 5.5V | 5V | - | - | - | - | - | - | - | 1 | ASYNCHRONOUS | - | - | - | - | - | - | - | - | - | 4X4 | 3-STATE | - | Register File | 4 | - | - | - | 4 | - | - | - | - | 60 ns | - | PARALLEL | - | STANDARD SRAM | - | - | - | - | - | - | NO | - | - | - | - | - | 7.62mm | - | - | - | ROHS3 Compliant | - | ||
![]() MC100E141FNR2 ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 28-LCC (J-Lead) | - | 28 | - | - | 1 | - | 0°C~85°C | Tape & Reel (TR) | 1996 | 100E | e0 | - | Obsolete | 3 (168 Hours) | 28 | - | - | Tin/Lead (Sn/Pb) | - | - | NECL MODE: VCC = 0V WITH VEE = -4.2V TO -5.7V; SIPO OPERATION ALSO AVAILABLE | - | 4.2V~5.7V | QUAD | J BEND | 240 | - | 5V | - | not_compliant | - | 30 | 100E141 | - | - | Universal | - | Not Qualified | Push-Pull | - | - | 5.7V | -4.5V | - | 4.2V | - | 3 | - | - | - | - | - | - | 975 ps | - | 975 ps | - | Shift Register | - | - | - | - | OPEN-EMITTER | - | Shift Register | - | TRUE | - | - | 8 | - | - | - | POSITIVE EDGE | - | - | - | - | - | - | - | - | - | 700 MHz | BIDIRECTIONAL | - | - | 700000000Hz | - | 4.57mm | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 74ACT299TTR STMicroelectronics | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | - | 20 | - | - | 1 | - | -55°C~125°C | Tape & Reel (TR) | - | 74ACT | e4 | - | Obsolete | 3 (168 Hours) | 20 | - | - | NICKEL PALLADIUM GOLD | - | - | - | - | 4.5V~5.5V | DUAL | GULL WING | NOT SPECIFIED | - | 5V | 0.65mm | unknown | - | NOT SPECIFIED | 74ACT299 | - | - | Universal | - | Not Qualified | Tri-State | - | - | 5.5V | 5V | - | 4.5V | - | 3 | - | - | - | - | - | - | 11.4 ns | - | 18 ns | ACT | Shift Register | - | - | - | - | - | - | Shift Register | - | TRUE | - | - | 8 | - | - | - | POSITIVE EDGE | - | - | - | - | - | - | - | - | - | - | BIDIRECTIONAL | - | - | - | - | - | 6.5mm | 4.4mm | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() MC100E143FNR2 ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 28-LCC (J-Lead) | - | 28 | - | - | 1 | - | 0°C~85°C | Tape & Reel (TR) | 2006 | 100E | e0 | - | Obsolete | 3 (168 Hours) | 28 | - | - | Tin/Lead (Sn/Pb) | - | - | NECL MODE: VCC = 0V WITH VEE = -4.2V TO -5.7V | - | 4.2V~5.7V | QUAD | J BEND | 240 | - | 5V | - | not_compliant | - | 30 | 100E143 | - | - | Universal | - | Not Qualified | Push-Pull | - | - | 5.7V | - | - | 4.2V | - | - | - | - | - | - | - | - | 1 ns | - | - | - | Shift Register | - | - | - | - | OPEN-EMITTER | - | Shift Register | - | TRUE | - | - | 9 | 900MHz | - | - | POSITIVE EDGE | - | - | - | - | - | - | - | - | - | 700 MHz | - | - | - | - | - | 4.57mm | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 74HC164D Toshiba Semiconductor and Storage | 10000 |
| Datasheet | 12 Weeks | - | - | - | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | YES | 14 | - | - | 1 | - | -40°C~125°C | Cut Tape (CT) | 2016 | 74HC | - | - | Active | 1 (Unlimited) | 14 | - | - | - | - | - | - | - | 2V~6V | DUAL | GULL WING | NOT SPECIFIED | - | 4.5V | - | - | 78MHz | NOT SPECIFIED | - | - | - | Serial to Parallel | - | - | Push-Pull | - | - | 6V | - | - | 2V | - | 8 | - | - | - | - | - | 8 | - | - | - | HC/UH | - | - | - | - | - | - | - | Shift Register | - | TRUE | - | - | - | - | - | - | POSITIVE EDGE | - | - | - | 240 ns | - | - | - | - | - | 24 MHz | RIGHT | - | - | - | - | - | - | 3.9mm | - | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() CD74HC195M96G4 Texas Instruments | 49 |
| - | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | Gold | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | 141.690917mg | - | 1 | - | -55°C~125°C | Tape & Reel (TR) | - | 74HC | e4 | yes | Active | 1 (Unlimited) | 16 | - | - | - | - | - | - | TR | 2V~6V | DUAL | GULL WING | 260 | - | 4.5V | - | - | - | - | 74HC195 | - | - | Universal | - | - | Complementary | 5V | - | 6V | - | - | 2V | - | - | - | - | 50pF | - | - | - | 30 ns | 8μA | 265 ns | HC/UH | Shift Register | - | - | Unidirectional | - | - | - | Register, Bidirectional | - | TRUE | - | 0.0052 A | 4 | - | - | 37 ns | POSITIVE EDGE | - | - | - | - | - | No | 0.08mA | 6 | - | 23 MHz | - | - | - | 20000000Hz | 1.75mm | - | 9.9mm | 3.91mm | 1.58mm | No | - | ROHS3 Compliant | Lead Free |