- Manufacturer
- Number of Pins
- Number of Terminations
- Package / Case
- RoHS Status
- Supply Voltage
- Terminal Position
- Base Part Number
- Function
- JESD-609 Code
- Logic Function
- Logic Type
- Moisture Sensitivity Level (MSL)
Attribute column
Categories
Logic - Shift Registers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Number of Elements | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Packing Method | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Function | Number of Outputs | Qualification Status | Output Type | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Load Capacitance | Output Current | Number of Bits | Propagation Delay | Quiescent Current | Turn On Delay Time | Family | Logic Function | Direction | Output Characteristics | Logic Type | Output Polarity | Logic IC Type | Max I(ol) | Number of Bits per Element | Interface IC Type | Prop. Delay@Nom-Sup | Trigger Type | Max Input Current | High Level Output Current | Propagation Delay (tpd) | Low Level Output Current | Schmitt Trigger | Power Supply Current-Max (ICC) | Number of Input Lines | Number of Output Lines | fmax-Min | Count Direction | Supply Voltage1-Nom | Multiplexed Display Capability | Max Frequency@Nom-Sup | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 74HCT595PW-Q100,11 Nexperia USA Inc. | 2250 |
| Datasheet | 4 Weeks | - | - | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | - | 1 | Automotive grade | -40°C~125°C | Tape & Reel (TR) | 2011 | Automotive, AEC-Q100, 74HCT | e4 | - | Active | 1 (Unlimited) | 16 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 4.5V~5.5V | DUAL | GULL WING | NOT SPECIFIED | - | 5V | 0.65mm | - | - | NOT SPECIFIED | 74HCT595 | - | Serial to Parallel, Serial | - | - | Tri-State | 5V | - | - | - | - | - | - | - | - | - | - | 63 ns | - | - | HCT | Shift Register | Unidirectional | 3-STATE | Shift Register | TRUE | - | - | 8 | - | - | POSITIVE EDGE | - | - | - | - | - | - | - | - | 20 MHz | - | - | - | - | - | - | 5mm | 4.4mm | - | - | - | ROHS3 Compliant | - | ||
![]() SN74LV166APWRG4 Texas Instruments | In Stock | - | - | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | 61.887009mg | - | - | -40°C~85°C | Tape & Reel (TR) | - | 74LV | e4 | yes | Active | 1 (Unlimited) | 16 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | SISO OPERATION ALSO AVAILABLE | TR | 2V~5.5V | DUAL | GULL WING | 260 | - | 2.5V | - | - | - | - | 74LV166 | - | Parallel or Serial to Serial | 1 | - | Push-Pull | 5V | - | 3.3V | - | 2V | - | - | - | 50pF | - | - | 11.9 ns | - | 26 ns | LV/LV-A/LVX/H | OR, Shift Register | Unidirectional | - | Shift Register | TRUE | - | 0.05 A | 8 | - | - | POSITIVE EDGE | - | - | - | - | No | 0.02mA | 9 | - | - | - | - | - | 35000000Hz | 1.2mm | - | 5mm | 4.4mm | 1mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() CD74ACT164M96G4 Texas Instruments | 19 |
| - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | Gold | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | 130.010913mg | 1 | - | -55°C~125°C | Tape & Reel (TR) | - | 74ACT | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | - | - | - | - | TR | 4.5V~5.5V | DUAL | GULL WING | 260 | - | 5V | - | - | - | - | 74ACT164 | - | Serial to Parallel | - | - | Push-Pull | 5V | - | 5V | - | - | - | - | - | 50pF | - | - | 14.9 ns | 8μA | 15.8 ns | ACT | Shift Register | Unidirectional | - | Shift Register | TRUE | - | - | 8 | - | - | POSITIVE EDGE | - | - | - | - | No | - | 2 | - | 70 MHz | - | - | - | 70000000Hz | 1.75mm | - | 8.65mm | 3.91mm | 1.58mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() HV5308PJ-B-G-M903 Microchip Technology | 23 |
| Datasheet | 8 Weeks | - | - | Surface Mount | Surface Mount | 44-LCC (J-Lead) | - | 44 | - | 1 | Industrial grade | -40°C~85°C | Tape & Reel (TR) | 2011 | - | - | - | Active | 3 (168 Hours) | 44 | - | EAR99 | - | - | - | - | - | 10.8V~13.2V | QUAD | J BEND | NOT SPECIFIED | - | 12V | - | - | - | NOT SPECIFIED | HV5308 | - | Serial to Parallel | - | - | Push-Pull | 12V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Shift Register | Unidirectional | - | Shift Register | - | - | - | 32 | AC PLASMA DISPLAY DRIVER | - | - | - | - | - | - | - | - | - | - | 8 MHz | - | 60V | NO | - | - | 4.572mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() DM74ALS165MX ON Semiconductor | 2769 |
| Datasheet | - | - | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | - | - | 1 | - | 0°C~70°C | Tape & Reel (TR) | - | 74ALS | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | - | - | 74ALS165 | - | Parallel or Serial to Serial | - | - | Complementary | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Shift Register | - | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TC74HC165AF(EL,F) Toshiba Semiconductor and Storage | 2199 | - | Datasheet | 14 Weeks | - | - | - | Surface Mount | 16-SOIC (0.209, 5.30mm Width) | YES | 16 | - | 1 | - | -40°C~85°C | Cut Tape (CT) | 2012 | TC74HC | - | - | Discontinued | 1 (Unlimited) | 16 | - | - | - | - | - | - | - | 2V~6V | DUAL | GULL WING | - | - | - | - | - | - | - | - | - | Parallel or Serial to Serial | - | - | - | - | - | 2/6V | - | - | - | - | - | - | - | - | - | - | - | - | Shift Register | Unidirectional | - | Shift Register | - | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6000000Hz | - | - | - | - | - | No | - | RoHS Compliant | - | ||
![]() MC74HC164ADTR2 ON Semiconductor | 40 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | 14 | - | 1 | - | -55°C~125°C | Tape & Reel (TR) | 2011 | 74HC | e4 | - | Obsolete | 1 (Unlimited) | 14 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 2V~6V | DUAL | GULL WING | 260 | - | 3V | 0.65mm | - | - | 40 | 74HC164 | - | Serial to Parallel | - | Not Qualified | Push-Pull | - | 6V | - | - | 2V | - | - | - | - | - | - | 27 ns | - | 260 ns | HC/UH | Shift Register | - | - | Shift Register | TRUE | - | - | 8 | - | - | POSITIVE EDGE | - | - | - | - | - | - | 2 | - | 40 MHz | RIGHT | - | - | - | - | - | 5mm | 4.4mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() MC14094BFEL ON Semiconductor | 4000 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 16-SOIC (0.209, 5.30mm Width) | - | 16 | - | 1 | - | -55°C~125°C | Tape & Reel (TR) | 2011 | 4000B | e4 | - | Obsolete | 3 (168 Hours) | 16 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 3V~18V | DUAL | GULL WING | NOT SPECIFIED | - | 5V | - | - | - | NOT SPECIFIED | 4094 | - | Serial to Parallel | - | Not Qualified | Tri-State | - | - | - | - | - | 2 | - | - | - | - | - | 270 ns | - | - | - | Latch, Shift Register | - | - | Shift Register | TRUE | - | - | 8 | - | - | POSITIVE EDGE | - | - | - | - | - | - | 3 | - | - | RIGHT | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() CD74HC299M96E4 Texas Instruments | In Stock | - | - | - | ACTIVE (Last Updated: 4 days ago) | Gold | Surface Mount | - | SOIC | - | 20 | 500.709277mg | - | - | - | Tape and Reel | - | - | e4 | yes | - | 1 (Unlimited) | 20 | - | EAR99 | - | 125°C | -55°C | COMMON I/O PINS; GATED OUTPUT CONTROL | TR | - | DUAL | GULL WING | 260 | 1 | 4.5V | - | - | - | NOT SPECIFIED | - | 20 | - | - | Not Qualified | - | 5V | - | - | MILITARY | - | 1 | 6V | 2V | 50pF | - | 8 | 34 ns | 8μA | 300 ns | HC/UH | Shift Register | Bidirectional | 3-STATE | - | TRUE | PARALLEL IN PARALLEL OUT | 0.0052 A | - | - | 43 ns | POSITIVE EDGE | - | 7.8mA | - | 7.8mA | No | - | 10 | - | 23 MHz | - | - | - | - | 2.65mm | - | 12.8mm | 7.5mm | 2.35mm | - | - | RoHS Compliant | Lead Free | ||
![]() HEF4014BT-Q100J Nexperia USA Inc. | 32 |
| Datasheet | 4 Weeks | - | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | 1 | Automotive grade | -40°C~85°C | Tape & Reel (TR) | 2013 | Automotive, AEC-Q100, 4000B | - | - | Active | 1 (Unlimited) | 16 | - | - | - | - | - | - | - | 3V~15V | DUAL | GULL WING | - | - | 5V | - | - | - | - | 4014 | - | Parallel or Serial to Serial | - | - | Push-Pull | - | - | - | - | 3V | - | - | - | - | - | - | - | - | - | - | OR, Shift Register | Unidirectional | - | Shift Register | TRUE | - | - | 8 | - | - | POSITIVE EDGE | - | - | 260 ns | - | - | - | - | - | 20 MHz | - | - | - | - | - | - | 9.9mm | 3.9mm | - | No | - | ROHS3 Compliant | - | ||
![]() 74AHCT594PW,112 Nexperia USA Inc. | 12 |
| Datasheet | 4 Weeks | - | Gold | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | - | - | - | -40°C~125°C | Tube | 2008 | 74AHCT | e4 | - | Active | 1 (Unlimited) | 16 | - | - | - | - | - | - | - | 4.5V~5.5V | DUAL | GULL WING | 260 | - | 5V | 0.65mm | - | - | 30 | 74AHCT594 | - | Serial to Parallel, Serial | - | - | Push-Pull | 5V | - | - | - | 2V | - | - | - | - | - | - | 8.8 ns | - | 11.7 ns | HCT | Shift Register | Unidirectional | - | Shift Register | TRUE | - | - | 8 | - | - | POSITIVE EDGE | - | - | - | - | - | - | 1 | 9 | - | - | - | - | - | - | - | 5mm | 4.4mm | - | No | - | ROHS3 Compliant | - | ||
![]() 74LV164D,112 Nexperia USA Inc. | 18 |
| Datasheet | 4 Weeks | - | Gold | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | - | 1 | - | -40°C~125°C | Tube | 2012 | 74LV | e4 | - | Active | 1 (Unlimited) | 14 | - | - | - | - | - | - | - | 1V~5.5V | DUAL | GULL WING | 260 | - | 3.3V | - | - | - | 30 | 74LV164 | - | Serial to Parallel | - | - | Push-Pull | 3.3V | 5.5V | - | - | 1V | - | - | - | - | - | - | 12 ns | 160μA | 49 ns | LV/LV-A/LVX/H | Shift Register | Unidirectional | - | Shift Register | TRUE | - | - | 8 | - | - | POSITIVE EDGE | - | - | - | - | - | - | 2 | - | 30 MHz | - | - | - | - | - | - | - | 3.9mm | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() SN74AHCT595PWRG3 Texas Instruments | 2042 |
| - | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | - | 1 | - | -40°C~85°C | Tape & Reel (TR) | - | 74AHCT | e3 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | Matte Tin (Sn) | - | - | - | TR | 4.5V~5.5V | DUAL | GULL WING | 260 | - | 5V | - | - | - | - | 74AHCT595 | - | Serial to Parallel, Serial | - | - | Tri-State | 5V | - | 5V | - | - | - | - | - | 50pF | - | - | - | - | - | AHCT/VHCT/VT | Shift Register | Unidirectional | 3-STATE | Shift Register | TRUE | - | - | 8 | - | - | POSITIVE EDGE | - | - | - | - | No | 0.04mA | - | - | - | - | - | - | - | 1.2mm | - | 5mm | 4.4mm | 1mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74LV165ADRE4 Texas Instruments | In Stock | - | - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | 141.690917mg | 1 | - | -40°C~125°C | Tape & Reel (TR) | - | 74LV | e4 | yes | Active | 1 (Unlimited) | 16 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | SISO OPERATION ALSO AVAILABLE | TR | 2V~5.5V | DUAL | GULL WING | 260 | - | 2.5V | - | - | - | NOT SPECIFIED | 74LV165 | - | Parallel or Serial to Serial | 2 | Not Qualified | Complementary | - | 5.5V | 3.3V | - | 2V | 8 | - | - | 50pF | - | 8 | 11.9 ns | - | 28 ns | LV/LV-A/LVX/H | OR, Shift Register | Unidirectional | 3-STATE | Shift Register | - | - | 0.05 A | - | - | - | POSITIVE EDGE | - | - | - | - | No | - | - | - | 45 MHz | - | - | - | 50000000Hz | 1.75mm | - | 9.9mm | 3.91mm | 1.58mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() NLV74VHC595DTR2G ON Semiconductor | 77500 |
| Datasheet | 45 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | - | - | 1 | Automotive grade | -55°C~125°C | Tape & Reel (TR) | 2006 | Automotive, AEC-Q100, 74VHC | - | yes | Active | 1 (Unlimited) | 16 | - | - | - | - | - | - | - | 2V~5.5V | DUAL | GULL WING | NOT SPECIFIED | - | 5V | 0.65mm | - | - | NOT SPECIFIED | - | - | Serial to Parallel, Serial | - | - | Tri-State | - | 5.5V | - | - | 2V | - | - | - | - | - | - | - | - | - | AHC/VHC/H/U/V | Shift Register | - | 3-STATE | Shift Register | TRUE | - | - | 8 | - | - | POSITIVE EDGE | - | - | - | - | - | - | - | - | - | RIGHT | - | - | - | - | - | 5mm | 4.4mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() SN74HC165N Texas Instruments | 85 | - | Datasheet | 8 Weeks | ACTIVE (Last Updated: 5 days ago) | Gold | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | - | 16 | 951.693491mg | 1 | - | -40°C~125°C | Tube | - | 74HC | e3 | - | Active | 1 (Unlimited) | 16 | - | - | Matte Tin (Sn) | - | - | SISO OPERATION ALSO AVAILABLE | - | 2V~6V | DUAL | - | - | - | 5V | 2.54mm | - | - | - | 74HC165 | - | Parallel or Serial to Serial | - | - | Complementary | 5V | 6V | 2/6V | - | 2V | - | - | - | 50pF | 10mA | - | 190 ns | 8μA | 190 ns | HC/UH | Shift Register | Unidirectional | - | Shift Register | - | - | 0.0052 A | 8 | - | - | POSITIVE EDGE | - | - | - | - | No | - | 9 | - | - | - | - | - | 25000000Hz | 5.08mm | - | 19.3mm | 6.35mm | 3.9mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MC10E141FNR2 ON Semiconductor | 464 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 28-LCC (J-Lead) | - | 28 | - | 1 | - | 0°C~85°C | Tape & Reel (TR) | 2006 | 10E | e0 | - | Obsolete | 3 (168 Hours) | 28 | - | - | Tin/Lead (Sn/Pb) | - | - | NECL MODE: VCC = 0V WITH VEE = -4.2V TO -5.7V; SIPO OPERATION ALSO AVAILABLE | - | 4.2V~5.7V | QUAD | J BEND | 240 | - | 5V | - | not_compliant | - | 30 | 10E141 | - | Universal | - | Not Qualified | Push-Pull | - | 5.7V | -5.2V | - | 4.2V | 3 | - | - | - | - | - | 975 ps | - | 975 ps | 10E | Shift Register | - | OPEN-EMITTER | Shift Register | TRUE | - | - | 8 | - | - | POSITIVE EDGE | - | - | - | - | - | - | - | - | 700 MHz | BIDIRECTIONAL | - | - | 700000000Hz | - | 4.57mm | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() SN74AS194N Texas Instruments | 288 |
| - | - | - | - | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | - | 16 | 951.693491mg | 1 | - | 0°C~70°C | Tube | - | 74AS | e4 | yes | Discontinued | 1 (Unlimited) | 16 | Through Hole | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | HOLD MODE | - | 4.5V~5.5V | DUAL | - | - | - | 5V | - | - | 80MHz | - | 74AS194 | - | Universal | - | - | Push-Pull | 5V | - | - | - | - | - | - | - | 50pF | - | - | 7 ns | - | 12 ns | AS | Shift Register | Bidirectional | - | Register, Bidirectional | TRUE | - | - | 4 | - | - | POSITIVE EDGE | 53mA | - | - | - | - | - | 6 | - | - | - | - | - | - | - | 5.08mm | - | - | - | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() CD4034BPW Texas Instruments | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 24-TSSOP (0.173, 4.40mm Width) | - | 24 | - | 1 | - | -55°C~125°C | Tube | - | 4000B | - | yes | Obsolete | 1 (Unlimited) | 24 | - | - | - | - | - | COMMON I/O PINS, SERIAL INPUT-PARALLEL OUTPUT AND SERIAL INPUT-SERIAL OUTPUT OPERATION AVAILABLE | - | 3V~18V | DUAL | GULL WING | NOT SPECIFIED | - | 5V | 0.65mm | - | - | NOT SPECIFIED | CD4034 | - | Universal | - | Not Qualified | Push-Pull | 15V | - | - | - | 3V | - | - | - | - | - | - | 170 ns | - | 700 ns | - | Shift Register | - | 3-STATE | Register, Bidirectional | TRUE | - | - | 8 | - | - | POSITIVE EDGE | - | - | - | - | - | - | 9 | - | 7 MHz | - | - | - | 2000000Hz | - | - | - | 4.4mm | - | - | - | ROHS3 Compliant | - | ||
![]() 74HCT165D-Q100,118 Nexperia USA Inc. | 19 |
| Datasheet | 4 Weeks | - | Gold | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | 1 | Automotive grade | -40°C~125°C | Tape & Reel (TR) | 2010 | Automotive, AEC-Q100, 74HCT | e4 | - | Active | 1 (Unlimited) | 16 | - | - | - | - | - | - | - | 4.5V~5.5V | DUAL | GULL WING | - | - | 5V | - | - | - | - | 74HCT165 | - | Parallel or Serial to Serial | - | - | Complementary | 5V | - | - | - | - | - | - | - | - | - | - | 60 ns | 8μA | - | HCT | OR, Shift Register | Unidirectional | - | Shift Register | - | - | - | 8 | - | - | POSITIVE EDGE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 9.9mm | 3.9mm | - | No | - | ROHS3 Compliant | - |