- Manufacturer
- Number of Pins
- Number of Terminations
- Package / Case
- RoHS Status
- Supply Voltage
- Terminal Position
- Base Part Number
- Function
- JESD-609 Code
- Logic Function
- Logic Type
- Moisture Sensitivity Level (MSL)
Attribute column
Categories
Logic - Shift Registers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Number of Elements | Operating Temperature (Max.) | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Packing Method | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Function | Number of Outputs | Qualification Status | Output Type | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Load Capacitance | Operating Mode | Max Supply Current | Number of Bits | Propagation Delay | Quiescent Current | Turn On Delay Time | Family | Logic Function | Direction | Output Characteristics | Logic Type | Memory Width | Output Polarity | Logic IC Type | Max I(ol) | Number of Bits per Element | Interface IC Type | Prop. Delay@Nom-Sup | Trigger Type | Access Time (Max) | High Level Output Current | Parallel/Serial | Propagation Delay (tpd) | Low Level Output Current | Memory IC Type | Schmitt Trigger | Power Supply Current-Max (ICC) | Number of Input Lines | Number of Output Lines | fmax-Min | Count Direction | Multiplexed Display Capability | Max Frequency@Nom-Sup | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 74AHC594BQ-Q100,11 Nexperia USA Inc. | 21000 |
| Datasheet | 8 Weeks | - | - | Surface Mount | Surface Mount | 16-VFQFN Exposed Pad | - | 16 | - | - | 1 | - | Automotive grade | -40°C~125°C | Tape & Reel (TR) | 2013 | Automotive, AEC-Q100, 74AHC | e4 | - | Active | 1 (Unlimited) | 16 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | 2V~5.5V | QUAD | NO LEAD | - | - | 5V | 0.5mm | - | - | 74AHC594 | - | Serial to Parallel, Serial | - | - | Push-Pull | 5V | - | - | - | 2V | - | - | - | - | - | - | - | 15.6 ns | - | 15.6 ns | AHC/VHC/H/U/V | Shift Register | Unidirectional | - | Shift Register | - | TRUE | - | - | 8 | - | - | POSITIVE EDGE | - | - | - | - | - | - | - | - | - | - | 70 MHz | - | - | - | - | - | 3.5mm | 2.5mm | - | - | ROHS3 Compliant | - | ||
![]() 74AHCT594D,118 Nexperia USA Inc. | 2277 |
| Datasheet | 4 Weeks | - | Gold | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2008 | 74AHCT | e4 | - | Active | 1 (Unlimited) | 16 | - | - | - | - | - | - | - | 4.5V~5.5V | DUAL | GULL WING | 260 | - | 5V | - | - | 30 | 74AHCT594 | - | Serial to Parallel, Serial | - | - | Push-Pull | 5V | - | - | - | 2V | - | - | - | - | - | - | - | 8.8 ns | - | 11.7 ns | HCT | Shift Register | Unidirectional | - | Shift Register | - | TRUE | - | - | 8 | - | - | POSITIVE EDGE | - | - | - | - | - | - | - | - | 1 | 9 | - | - | - | - | - | - | - | - | - | No | ROHS3 Compliant | - | ||
![]() SNJ54LS165AJ Texas Instruments | 124 | - | Datasheet | - | ACTIVE (Last Updated: 5 days ago) | Lead, Tin | Through Hole | - | CDIP | - | 16 | - | - | 1 | - | - | - | Rail/Tube | - | - | - | - | - | - | 16 | EAR99 | - | 125°C | -55°C | SISO OPERATION ALSO AVAILABLE | - | - | - | DUAL | - | - | 1 | 5V | 2.54mm | - | - | - | 16 | - | - | - | TTL | 5V | - | 5V | MILITARY | - | - | 5.5V | 4.5V | - | - | - | 8 | 35 ns | - | 35 ns | LS | Shift Register | Unidirectional | - | - | - | COMPLEMENTARY | PARALLEL IN SERIAL OUT | - | - | - | 25 ns | POSITIVE EDGE | - | - | - | - | - | - | No | 30mA | - | - | 25 MHz | - | - | 25000000Hz | 5.08mm | - | 19.56mm | 6.92mm | 4.57mm | No | RoHS Compliant | Contains Lead | ||
![]() 74VHCT595D,118 Nexperia USA Inc. | 60346 |
| Datasheet | 4 Weeks | - | Gold | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | - | 1 | - | - | -40°C~125°C | Tape & Reel (TR) | 2010 | 74VHCT | e4 | - | Active | 1 (Unlimited) | 16 | - | - | - | - | - | - | - | 4.5V~5.5V | DUAL | GULL WING | 260 | - | 5V | - | - | 30 | 74VHCT595 | - | Serial to Parallel, Serial | - | - | Tri-State | 5V | - | - | - | - | - | - | - | - | - | - | - | 14.5 ns | 4μA | 14.5 ns | AHCT/VHCT/VT | Shift Register | Unidirectional | 3-STATE | Shift Register | - | INVERTED | - | - | 8 | - | - | POSITIVE EDGE | - | - | - | - | - | - | - | - | - | - | 90 MHz | - | - | - | - | - | 9.9mm | 3.9mm | - | No | ROHS3 Compliant | - | ||
![]() 74HC164DB,118 Nexperia USA Inc. | 49 |
| Datasheet | 13 Weeks | - | - | Surface Mount | Surface Mount | 14-SSOP (0.209, 5.30mm Width) | - | 14 | 14-SSOP | - | 1 | - | - | -40°C~125°C | Tape & Reel (TR) | 2013 | 74HC | - | - | Active | 1 (Unlimited) | - | - | - | 125°C | -40°C | - | - | - | 2V~6V | - | - | - | - | - | - | - | - | 74HC164 | - | Serial to Parallel | - | - | Push-Pull | 5V | - | - | - | - | 1 | 6V | 2V | - | - | - | 8 | 12 ns | - | 255 ns | - | Shift Register | Unidirectional | - | Shift Register | - | - | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | 2 | 8 | - | - | - | - | - | - | - | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() TC74VHC165FK(EL,K) Toshiba Semiconductor and Storage | 5000 | - | Datasheet | 14 Weeks | - | - | - | Surface Mount | 16-VFSOP (0.118, 3.00mm Width) | - | - | 16-VSSOP | - | 1 | - | - | -40°C~85°C | Cut Tape (CT) | - | TC74VHC | - | - | Discontinued | 1 (Unlimited) | - | - | - | - | - | - | - | - | 2V~5.5V | - | - | - | - | - | - | - | - | - | - | Parallel or Serial to Serial | - | - | Complementary | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Shift Register | - | - | Shift Register | - | - | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() SN74S299N Texas Instruments | In Stock | - | Datasheet | - | - | - | - | - | PDIP | NO | - | - | - | - | 70°C | - | - | - | - | - | - | no | - | - | 20 | - | - | - | - | HOLD MODE; COMMON I/O PINS | 8542.39.00.01 | - | - | DUAL | THROUGH-HOLE | NOT SPECIFIED | 1 | 5V | 2.54mm | not_compliant | NOT SPECIFIED | - | 20 | - | - | Not Qualified | - | - | 5.25V | 5V | COMMERCIAL | 4.75V | - | - | - | 45pF | - | - | 8 | - | - | - | S | Shift Register | - | 3-STATE | - | - | TRUE | PARALLEL IN PARALLEL OUT | - | - | - | - | POSITIVE EDGE | - | - | - | 21 ns | - | - | - | 225mA | - | - | 50 MHz | BIDIRECTIONAL | - | 50000000Hz | - | 5.08mm | 25.4mm | 7.62mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 74AHC164BQ,115 Nexperia USA Inc. | 3000 | - | Datasheet | 8 Weeks | - | Gold | Surface Mount | Surface Mount | 14-VFQFN Exposed Pad | - | 14 | - | - | 1 | - | - | -40°C~125°C | Tape & Reel (TR) | 2007 | 74AHC | e4 | - | Active | 1 (Unlimited) | 14 | - | - | - | - | - | - | - | 2V~5.5V | QUAD | - | 260 | - | 5V | 0.5mm | - | 30 | 74AHC164 | - | Serial to Parallel | - | - | Push-Pull | 5V | - | - | - | 2V | - | - | - | - | - | - | - | 11 ns | - | 20.5 ns | AHC/VHC/H/U/V | Shift Register | Unidirectional | - | Shift Register | - | TRUE | - | - | 8 | - | - | POSITIVE EDGE | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | 3mm | - | - | No | ROHS3 Compliant | - | ||
![]() HV7224PG-G Microchip Technology | 19 | - | Datasheet | 7 Weeks | - | - | Surface Mount | Surface Mount | 64-BQFP | - | 64 | - | 498.611413mg | 1 | - | Industrial grade | -40°C~85°C | Tray | 2013 | - | e3 | - | Active | 3 (168 Hours) | 64 | EAR99 | MATTE TIN | - | - | - | - | - | 4.5V~5.5V | DUAL | GULL WING | 245 | - | 5V | 0.8mm | - | 40 | HV7224 | - | Serial to Parallel | - | - | Push-Pull | 5.5V | - | - | - | - | - | - | - | - | - | 10mA | - | - | - | - | - | Shift Register | Unidirectional | - | Shift Register | - | - | - | - | 40 | EL DISPLAY DRIVER | - | - | - | - | - | - | - | - | - | - | - | - | 3 MHz | - | NO | - | 2mm | - | 10mm | 10mm | - | No | ROHS3 Compliant | - | ||
![]() CD54HC299F3A Texas Instruments | 47 | - | - | - | ACTIVE (Last Updated: 5 days ago) | - | Through Hole | - | CDIP | - | 20 | - | - | 1 | - | - | - | - | - | - | - | - | - | - | 20 | - | - | 125°C | -55°C | COMMON I/O PINS; GATED OUTPUT CONTROL | - | TUBE | - | DUAL | - | - | 1 | 4.5V | 2.54mm | - | - | - | 20 | - | - | - | - | - | - | - | MILITARY | - | - | 6V | 2V | 50pF | - | - | 8 | 300 ns | 8μA | 300 ns | HC/UH | Shift Register | Bidirectional | 3-STATE | - | - | TRUE | PARALLEL IN PARALLEL OUT | 0.0052 A | - | - | 43 ns | POSITIVE EDGE | - | - | - | - | - | - | No | - | - | - | 23 MHz | - | - | - | 5.08mm | - | 24.2mm | 6.92mm | 4.57mm | No | RoHS Compliant | Contains Lead | ||
![]() MM74HCT164MX ON Semiconductor | 2500 |
| Datasheet | 14 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | - | 150mg | 1 | - | - | -40°C~85°C | Tape & Reel (TR) | 2016 | 74HCT | e4 | yes | Active | 1 (Unlimited) | 14 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | 4.5V~5.5V | DUAL | GULL WING | - | - | 5V | - | - | - | 74HCT164 | - | Serial to Parallel | - | - | Push-Pull | 5V | - | 5V | - | - | - | - | - | - | - | - | - | 61 ns | - | 61 ns | HCT | Shift Register | Unidirectional | - | Shift Register | - | TRUE | - | - | 8 | - | - | POSITIVE EDGE | - | - | - | - | - | - | - | - | 2 | - | 55 MHz | - | - | - | - | - | - | 3.9mm | - | No | ROHS3 Compliant | Lead Free | ||
![]() SN74HC166DG4 Texas Instruments | In Stock | - | - | - | - | - | Surface Mount | - | SOIC | - | 16 | - | 139.989945mg | 1 | - | - | - | - | - | - | e4 | - | - | 1 (Unlimited) | 16 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | 85°C | -40°C | SISO OPERATION ALSO AVAILABLE | - | - | - | DUAL | GULL WING | 260 | 1 | 5V | - | - | - | - | 16 | - | - | - | - | 5V | - | - | INDUSTRIAL | - | - | 6V | 2V | 50pF | - | - | 8 | 190 ns | - | 190 ns | HC/UH | OR, Shift Register | Unidirectional | - | - | - | TRUE | PARALLEL IN SERIAL OUT | - | - | - | - | POSITIVE EDGE | - | - | - | - | - | - | - | - | 9 | - | - | - | - | 25000000Hz | 1.58mm | - | 9.9mm | 3.91mm | - | No | RoHS Compliant | Lead Free | ||
![]() SN74HC166AIPWRQ1 Texas Instruments | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | - | 59.987591mg | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | Automotive, AEC-Q100, 74HC | - | yes | Obsolete | 1 (Unlimited) | 16 | - | - | - | - | CLOCK INHIBIT | - | - | 2V~6V | DUAL | GULL WING | NOT SPECIFIED | - | 5V | 0.65mm | - | NOT SPECIFIED | 74HC166 | - | Parallel or Serial to Serial | 1 | Not Qualified | Push-Pull | 5V | 6V | 2/6V | - | 2V | - | - | - | - | - | - | - | 26 ns | - | - | HC/UH | OR, Shift Register | - | - | Shift Register | - | TRUE | - | - | 8 | - | - | POSITIVE EDGE | - | - | - | - | - | - | - | - | 9 | - | - | RIGHT | - | 25000000Hz | - | - | 5mm | 4.4mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() 74HC597D,652 Nexperia USA Inc. | 12 |
| Datasheet | 4 Weeks | - | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | - | - | - | 1 | - | - | -40°C~125°C | Tube | - | 74HC | e4 | - | Active | 1 (Unlimited) | 16 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | 2V~6V | DUAL | GULL WING | 260 | - | 5V | - | - | 30 | 74HC597 | - | Parallel to Serial | - | Not Qualified | Push-Pull | - | 6V | - | - | 2V | - | - | - | 50pF | - | - | - | - | - | - | HC/UH | - | - | - | Shift Register | - | TRUE | - | - | 8 | - | - | POSITIVE EDGE | - | - | - | 53 ns | - | - | - | - | - | - | 20 MHz | RIGHT | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 74HC595DB,112 Nexperia USA Inc. | 7020 | - | Datasheet | 13 Weeks | - | Gold | Surface Mount | Surface Mount | 16-SSOP (0.209, 5.30mm Width) | - | 16 | - | - | 1 | - | - | -40°C~125°C | Tube | - | 74HC | e4 | - | Active | 1 (Unlimited) | 16 | - | - | - | - | SERIAL STANDARD OUTPUT FOR CASCADING | - | - | 2V~6V | DUAL | GULL WING | 260 | - | 5V | 0.65mm | - | 30 | 74HC595 | - | Serial to Parallel, Serial | - | - | Tri-State | 5V | 6V | - | - | 2V | - | - | - | - | - | - | - | 35 ns | 160μA | 265 ns | HC/UH | Shift Register | Unidirectional | 3-STATE | Shift Register | - | TRUE | - | - | 8 | - | - | POSITIVE EDGE | - | - | - | - | - | - | - | - | 4 | 10 | - | - | - | - | - | 2mm | 6.2mm | 5.3mm | - | No | ROHS3 Compliant | Lead Free | ||
![]() SN74ALS870DWR Texas Instruments | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | - | 24 | - | - | 2 | - | - | 0°C~70°C | Tape & Reel (TR) | - | 74ALS | - | yes | Obsolete | 1 (Unlimited) | 24 | EAR99 | - | - | - | DUAL MEMORY FOR MULTIBUS ARCHITECTURE | - | - | 4.5V~5.5V | DUAL | GULL WING | NOT SPECIFIED | - | 5V | - | - | NOT SPECIFIED | 74ALS870 | - | Universal | - | Not Qualified | Tri-State | - | 5.5V | - | - | - | - | - | - | - | ASYNCHRONOUS | - | - | 26 ns | - | - | - | - | - | - | Register File | 4 | - | - | - | 4 | - | - | - | 17 ns | -2.6mA | PARALLEL | - | 24mA | STANDARD SRAM | - | - | - | - | - | - | - | - | - | - | - | 7.5mm | - | - | ROHS3 Compliant | - | ||
![]() CD4021BF Texas Instruments | 4879 | - | - | - | ACTIVE (Last Updated: 2 days ago) | Lead, Tin | Through Hole | - | CDIP | - | 16 | - | - | 1 | - | - | - | - | - | - | - | - | - | - | 16 | EAR99 | - | 125°C | -55°C | - | - | TUBE | - | DUAL | - | - | 1 | 5V | 2.54mm | - | - | - | 16 | - | - | - | - | - | - | - | MILITARY | - | - | 18V | 3V | 50pF | - | - | 8 | 320 ns | 100μA | 320 ns | - | Shift Register | Unidirectional | - | - | - | TRUE | PARALLEL IN SERIAL OUT | - | - | - | - | POSITIVE EDGE | - | - | - | - | - | - | No | 0.3mA | - | - | - | - | - | 3000000Hz | 5.08mm | - | 19.56mm | 6.92mm | 4.57mm | No | RoHS Compliant | Contains Lead | ||
![]() CD74HC165M96E4 Texas Instruments | In Stock | - | Datasheet | - | - | - | Surface Mount | - | SOIC | - | 16 | - | 141.690917mg | 1 | - | - | - | Tape and Reel | - | - | e4 | yes | - | 1 (Unlimited) | 16 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | 125°C | -55°C | SISO OPERATION ALSO AVAILABLE | - | - | - | DUAL | GULL WING | 260 | 1 | 4.5V | - | - | - | - | 16 | - | - | - | - | 5V | - | - | MILITARY | - | - | 6V | 2V | - | - | - | 8 | 28 ns | - | 265 ns | HC/UH | OR, Shift Register | Unidirectional | - | - | - | COMPLEMENTARY | PARALLEL IN SERIAL OUT | - | - | - | - | POSITIVE EDGE | - | - | - | - | - | - | - | - | 9 | - | 24 MHz | - | - | 20000000Hz | - | - | - | - | - | No | RoHS Compliant | Contains Lead | ||
![]() CD4034BF3A Texas Instruments | In Stock | - | Datasheet | - | ACTIVE (Last Updated: 1 week ago) | Lead, Tin | Through Hole | - | CDIP | - | 24 | - | - | 1 | - | Military grade | - | - | - | - | - | - | - | - | 24 | EAR99 | - | 125°C | -55°C | COMMON I/O PINS, SERIAL INPUT-PARALLEL OUTPUT AND SERIAL INPUT-SERIAL OUTPUT OPERATION AVAILABLE | - | TUBE | - | DUAL | - | - | 1 | 5V | - | - | - | - | 24 | - | - | - | - | - | - | - | MILITARY | - | - | 18V | 3V | 50pF | - | - | 8 | 700 ns | 100μA | 700 ns | - | Shift Register | Bidirectional | 3-STATE | - | - | TRUE | PARALLEL IN PARALLEL OUT | - | - | - | - | POSITIVE EDGE | - | - | - | - | - | - | No | 0.3mA | - | - | 7 MHz | - | - | 2000000Hz | 4.91mm | - | 31.75mm | 13.4mm | 4mm | No | RoHS Compliant | Contains Lead | ||
![]() MC14094BF ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 16-SOIC (0.209, 5.30mm Width) | - | - | - | - | - | - | - | -55°C~125°C | Tube | 2011 | 4000B | e4 | - | Obsolete | 3 (168 Hours) | 16 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | 3V~18V | DUAL | GULL WING | NOT SPECIFIED | - | 5V | - | - | NOT SPECIFIED | 4094 | - | Serial to Parallel | - | Not Qualified | Tri-State | 12V | - | - | - | - | - | - | - | - | - | - | - | 270 ns | - | - | - | Latch, Shift Register | - | 3-STATE | Shift Register | - | TRUE | - | - | 8 | - | - | POSITIVE EDGE | - | - | - | - | - | - | - | - | 1 | 10 | 3 MHz | RIGHT | - | - | - | 2.05mm | - | 5.275mm | - | - | Non-RoHS Compliant | Contains Lead |