- Manufacturer
- Number of Pins
- Number of Terminations
- Package / Case
- RoHS Status
- Supply Voltage
- Terminal Position
- Base Part Number
- Function
- JESD-609 Code
- Logic Function
- Logic Type
- Moisture Sensitivity Level (MSL)
Attribute column
Categories
Logic - Shift Registers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Number of Elements | Operating Temperature (Max.) | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Packing Method | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Function | Qualification Status | Output Voltage | Output Type | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Load Capacitance | Output Current | Number of Bits | Propagation Delay | Quiescent Current | Supply Current-Max | Turn On Delay Time | Family | Logic Function | Output Current-Max | Direction | Output Characteristics | Halogen Free | Logic Type | Output Polarity | Logic IC Type | Input Characteristics | Max I(ol) | Number of Bits per Element | Max Frequency | Interface IC Type | Driver Number of Bits | Prop. Delay@Nom-Sup | Trigger Type | Max Input Current | Propagation Delay (tpd) | Schmitt Trigger | Power Supply Current-Max (ICC) | Number of Input Lines | Number of Output Lines | fmax-Min | Count Direction | Output Peak Current Limit-Nom | Built-in Protections | Max Frequency@Nom-Sup | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SN74F299NS Texas Instruments | 932 |
| Datasheet | 6 Weeks | - | - | Surface Mount | Surface Mount | 20-SOIC (0.209, 5.30mm Width) | - | 20 | - | 266.712314mg | 1 | - | - | 0°C~70°C | Tube | - | 74F | - | - | Active | 1 (Unlimited) | 20 | - | - | - | - | - | - | - | 4.5V~5.5V | DUAL | GULL WING | NOT SPECIFIED | - | 5V | - | - | - | NOT SPECIFIED | 74F299 | - | Universal | Not Qualified | - | Tri-State | 5V | - | 5V | - | - | - | - | - | - | - | - | 11 ns | - | - | 15 ns | F/FAST | Shift Register | - | Bidirectional | 3-STATE | - | Shift Register | TRUE | - | - | - | 8 | - | - | - | - | POSITIVE EDGE | - | - | - | - | 10 | - | 70 MHz | - | - | - | 70000000Hz | - | 2mm | - | 5.3mm | - | - | - | ROHS3 Compliant | - | ||
![]() 74LV165DB,118 Nexperia USA Inc. | 12 |
| Datasheet | 13 Weeks | - | Gold | Surface Mount | Surface Mount | 16-SSOP (0.209, 5.30mm Width) | - | 16 | 16-SSOP | - | 1 | - | - | -40°C~125°C | Tape & Reel (TR) | 2013 | 74LV | - | - | Active | 1 (Unlimited) | - | - | - | 125°C | -40°C | - | - | - | 1V~5.5V | - | - | - | - | - | - | - | - | - | 74LV165 | - | Parallel or Serial to Serial | - | - | Complementary | 3.3V | - | - | - | - | 1 | 5.5V | 1V | - | - | 8 | 76 ns | 160μA | - | 76 ns | - | OR, Shift Register | - | Unidirectional | - | - | Shift Register | - | - | - | - | 8 | - | - | - | - | - | - | - | - | - | 9 | 1 | - | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() SN74LS299DW Texas Instruments | 704 |
| - | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | 20 | - | 500.709277mg | 1 | - | - | 0°C~70°C | Tube | - | 74LS | e4 | yes | Active | 1 (Unlimited) | 20 | SMD/SMT | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | HOLD MODE; COMMON I/O PINS | - | - | 4.75V~5.25V | DUAL | GULL WING | 260 | - | 5V | - | - | 35MHz | - | 74LS299 | - | Universal | - | - | Tri-State | 5V | - | 5V | - | - | 2 | - | - | - | - | - | 40 ns | - | - | 40 ns | LS | Shift Register | - | Bidirectional | 3-STATE | - | Shift Register | TRUE | - | - | - | 8 | - | - | - | 39 ns | POSITIVE EDGE | 53mA | - | No | - | - | - | - | - | - | - | - | 2.65mm | - | 12.8mm | 7.5mm | 2.35mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 74ACT299PC ON Semiconductor | 1227 |
| Datasheet | - | - | - | Through Hole | Through Hole | 20-DIP (0.300, 7.62mm) | - | 20 | 20-PDIP | - | 1 | - | - | -40°C~85°C | Tube | - | 74ACT | - | - | Obsolete | 1 (Unlimited) | - | - | - | 85°C | -40°C | - | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | - | - | 74ACT299 | - | Universal | - | - | Tri-State | - | - | - | - | - | 8 | 5V | 4.5V | - | - | 8 | 13.5 ns | - | - | 18 ns | - | Shift Register | - | - | - | - | Shift Register | - | - | - | - | 8 | - | - | - | - | - | - | - | - | - | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() MC10E143FN ON Semiconductor | 850 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 28-LCC (J-Lead) | - | 28 | - | - | 1 | - | - | 0°C~85°C | Tube | 1996 | 10E | e0 | - | Obsolete | 3 (168 Hours) | 28 | - | Tin/Lead (Sn/Pb) | - | - | NECL MODE: VCC = 0V WITH VEE = -4.2V TO -5.7V | - | - | 4.2V~5.7V | QUAD | J BEND | 240 | - | 5V | - | not_compliant | - | 30 | 10E143 | - | Universal | Not Qualified | - | Push-Pull | - | 5.7V | - | - | 4.2V | - | - | - | - | - | - | 1 ns | - | - | - | 10E | Shift Register | - | - | OPEN-EMITTER | - | Shift Register | TRUE | - | - | - | 9 | 900MHz | - | - | - | POSITIVE EDGE | - | - | - | - | - | - | 700 MHz | - | - | - | - | - | 4.57mm | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() CD74HCT166M96G4 Texas Instruments | In Stock | - | - | - | - | Gold | Surface Mount | - | SOIC | - | 16 | - | 141.690917mg | 1 | - | - | - | Tape and Reel | - | - | e4 | - | - | 1 (Unlimited) | 16 | - | - | 125°C | -55°C | SISO OPERATION ALSO AVAILABLE | - | - | - | DUAL | GULL WING | 260 | 1 | 5V | - | - | - | NOT SPECIFIED | - | 16 | - | Not Qualified | - | - | 5V | - | 5V | MILITARY | - | - | 5.5V | 4.5V | - | - | 8 | 40 ns | 8μA | - | 60 ns | HCT | OR, Shift Register | - | Unidirectional | - | - | - | TRUE | PARALLEL IN SERIAL OUT | - | - | - | - | - | - | - | POSITIVE EDGE | - | - | - | - | 9 | - | - | - | - | - | 20000000Hz | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() 100336QCX ON Semiconductor | 767 |
| Datasheet | - | - | - | Surface Mount | Surface Mount | 28-LCC (J-Lead) | - | 28 | - | - | 1 | - | - | -40°C~85°C | Tape & Reel (TR) | - | - | - | - | Obsolete | 1 (Unlimited) | 28 | - | - | - | - | CAN ALSO BE OPERATED AS A COUNTER | - | - | 4.2V~5.7V | QUAD | NO LEAD | - | - | - | - | - | - | - | 100336 | - | Serial to Parallel | - | - | Complementary | - | - | - | - | - | 4 | - | - | - | - | 4 | 1.8 ns | - | - | 5.5 ns | - | Counter, Shift Register | - | - | - | - | Shift Register | - | - | - | - | - | - | - | - | - | POSITIVE EDGE | - | - | - | - | - | - | 350 MHz | BIDIRECTIONAL | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 74HCT595PW,112 Nexperia USA Inc. | 12 |
| Datasheet | 4 Weeks | - | Gold | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | - | - | - | - | - | -40°C~125°C | Tube | 2013 | 74HCT | e4 | - | Active | 1 (Unlimited) | 16 | - | - | - | - | SERIAL STANDARD OUTPUT FOR CASCADING | - | - | 4.5V~5.5V | DUAL | GULL WING | 260 | - | 5V | 0.65mm | - | - | 30 | 74HCT595 | - | Serial to Parallel, Serial | - | - | Tri-State | 5V | - | - | - | - | - | - | - | - | - | - | 25 ns | 160μA | - | 63 ns | HCT | Shift Register | - | Unidirectional | 3-STATE | - | Shift Register | TRUE | - | - | - | 8 | - | - | - | - | POSITIVE EDGE | - | - | - | - | 1 | 9 | 20 MHz | - | - | - | - | - | - | 5mm | 4.4mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74198N Rochester Electronics | In Stock | - | Datasheet | - | - | - | - | - | PDIP | NO | - | - | - | - | 70°C | - | - | - | - | - | e0 | - | - | - | 24 | - | TIN LEAD | - | - | HOLD MODE; EXTERNAL CLOCK GATED WITH MODE CONTROL AND USED AS SHIFT CLOCK | - | - | - | DUAL | THROUGH-HOLE | - | 1 | 5V | 2.54mm | - | - | - | - | - | - | - | - | - | - | 5.25V | - | COMMERCIAL | 4.75V | - | - | - | - | - | 8 | - | - | - | - | TTL/H/L | Shift Register | - | - | - | - | - | TRUE | PARALLEL IN PARALLEL OUT | - | - | - | - | - | - | - | POSITIVE EDGE | - | 30 ns | - | - | - | - | 25 MHz | BIDIRECTIONAL | - | - | - | - | 5.08mm | 31.75mm | 15.24mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() SNJ54ALS299W Texas Instruments | In Stock | - | Datasheet | - | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | - | - | - | 20 | - | - | 1 | - | - | - | Rail/Tube | - | - | - | - | - | - | 20 | - | - | 125°C | -55°C | COMMON I/O PINS; GATED OUTPUT ENABLE INPUT | - | - | - | DUAL | FLAT | NOT SPECIFIED | 1 | 5V | - | not_compliant | - | NOT SPECIFIED | - | 20 | - | Not Qualified | - | TTL | 5V | - | 5V | MILITARY | - | - | 5.5V | 4.5V | 50pF | - | 8 | 38 ns | - | - | - | ALS | Shift Register | - | Bidirectional | 3-STATE | - | - | TRUE | PARALLEL IN PARALLEL OUT | - | 0.024 A | - | - | - | - | - | POSITIVE EDGE | - | - | No | 40mA | - | - | - | - | - | - | - | 2.45mm | - | 13.09mm | 6.92mm | 1.84mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 74HC594DB,112 Nexperia USA Inc. | 12 |
| Datasheet | 13 Weeks | - | Gold | Surface Mount | Surface Mount | 16-SSOP (0.209, 5.30mm Width) | - | 16 | - | - | - | - | - | -40°C~125°C | Tube | - | 74HC | e4 | - | Active | 1 (Unlimited) | 16 | - | - | - | - | PARALLEL OUTPUT IS REGISTERED; UNREGISTERED SERIAL SHIFT RIGHT OUTPUT | - | - | 2V~6V | DUAL | GULL WING | 260 | - | 5V | 0.65mm | - | - | 30 | 74HC594 | - | Serial to Parallel, Serial | - | - | Push-Pull | 5V | 6V | - | - | 2V | - | - | - | - | - | - | 14 ns | - | - | 225 ns | HC/UH | Shift Register | - | Unidirectional | - | - | Shift Register | TRUE | - | - | - | 8 | - | - | - | - | POSITIVE EDGE | - | - | - | - | 1 | 9 | 24 MHz | - | - | - | - | - | 2mm | 6.2mm | 5.3mm | - | No | - | ROHS3 Compliant | - | ||
![]() CD74HCT166MT Texas Instruments | 52 |
| - | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | Gold | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | 141.690917mg | 1 | - | - | -55°C~125°C | Tape & Reel (TR) | - | 74HCT | e4 | yes | Active | 1 (Unlimited) | 16 | SMD/SMT | - | - | - | SISO OPERATION ALSO AVAILABLE | - | TR | 4.5V~5.5V | DUAL | GULL WING | 260 | - | 5V | - | - | 25MHz | - | 74HCT166 | - | Parallel or Serial to Serial | - | - | Push-Pull | 5V | - | 5V | - | - | - | - | - | 50pF | - | - | 40 ns | 8μA | - | 60 ns | HCT | OR, Shift Register | - | Unidirectional | - | - | Shift Register | TRUE | - | - | 0.004 A | 8 | - | - | - | 50 ns | POSITIVE EDGE | 160μA | - | No | - | 9 | - | - | - | - | - | - | 1.75mm | - | 9.9mm | 3.91mm | 1.58mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74LS396N Texas Instruments | 35 |
| Datasheet | - | - | - | - | - | PDIP | NO | - | - | - | - | 70°C | - | - | - | - | - | - | no | - | - | 16 | - | - | - | - | - | 8542.39.00.01 | - | - | DUAL | THROUGH-HOLE | NOT SPECIFIED | 1 | 5V | 2.54mm | - | - | NOT SPECIFIED | - | 16 | - | Not Qualified | - | - | - | 5.25V | - | COMMERCIAL | 4.75V | - | - | - | - | - | - | - | - | - | - | LS | - | - | - | - | - | - | - | LOGIC CIRCUIT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.08mm | 19.305mm | 7.62mm | - | - | - | RoHS Compliant | Contains Lead | ||
![]() SN74LV166APWT Texas Instruments | In Stock | - | - | - | - | - | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | - | - | 1 | - | - | -40°C~85°C | Tape & Reel (TR) | - | 74LV | - | yes | Obsolete | 1 (Unlimited) | 16 | - | - | - | - | SISO OPERATION ALSO AVAILABLE | - | - | 2V~5.5V | DUAL | GULL WING | NOT SPECIFIED | - | 2.5V | 0.65mm | - | - | NOT SPECIFIED | 74LV166 | - | Parallel or Serial to Serial | Not Qualified | - | Push-Pull | - | 5.5V | - | - | 2V | 8 | - | - | - | - | 8 | 11.9 ns | - | - | 26 ns | LV/LV-A/LVX/H | OR, Shift Register | - | - | - | - | Shift Register | TRUE | - | - | - | - | - | - | - | - | POSITIVE EDGE | - | - | - | - | - | 2 | 90 MHz | RIGHT | - | - | 35000000Hz | - | - | 5mm | 4.4mm | - | - | - | ROHS3 Compliant | - | ||
![]() TPIC6B595N Texas Instruments | 10 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | Gold | Through Hole | Through Hole | 20-DIP (0.300, 7.62mm) | - | 20 | - | 1.1991g | - | - | - | -40°C~125°C | Tube | - | TPIC | e4 | yes | Active | 1 (Unlimited) | 20 | - | - | - | - | - | - | - | 4.5V~5.5V | DUAL | - | - | - | 5V | 2.54mm | - | - | - | TPIC6B595 | - | Serial to Parallel, Serial | - | 50V | Open Drain | 5V | - | - | - | - | - | - | - | - | 500mA | - | 200 ns | - | 5mA | 200 ns | - | Shift Register | - | Unidirectional | - | - | Shift Register | TRUE | - | STANDARD | - | 8 | - | REGISTER BASED PERIPHERAL DRIVER | - | - | - | - | - | - | - | 1 | 9 | - | - | 0.5A | TRANSIENT | - | 5.08mm | - | 24.33mm | 6.35mm | 4.57mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 74HC164D-Q100J Nexperia USA Inc. | 23 |
| Datasheet | 4 Weeks | - | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | - | - | 1 | - | Automotive grade | -40°C~125°C | Tape & Reel (TR) | 2013 | Automotive, AEC-Q100, 74HC | - | - | Active | 1 (Unlimited) | 14 | - | - | - | - | - | - | - | 2V~6V | DUAL | GULL WING | - | - | 5V | - | - | - | - | 74HC164 | - | Serial to Parallel | - | - | Push-Pull | 5V | 6V | - | - | 2V | - | - | - | - | - | - | - | - | - | - | HC/UH | Shift Register | - | Unidirectional | - | - | Shift Register | TRUE | - | - | - | 8 | - | - | - | - | POSITIVE EDGE | - | 255 ns | - | - | - | - | 24 MHz | - | - | - | - | - | - | - | 3.9mm | - | No | - | ROHS3 Compliant | - | ||
![]() TPIC6596DWR Texas Instruments | 19 |
| Datasheet | - | - | - | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | 20 | - | 537.308512mg | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | TPIC | - | yes | Discontinued | 1 (Unlimited) | 20 | - | - | - | - | - | - | - | 4.5V~5.5V | DUAL | GULL WING | - | - | 5V | - | - | - | - | TPIC6596 | - | Serial to Parallel, Serial | - | - | Open Drain | 5V | - | 5V | - | - | - | - | - | - | - | - | 650 ns | - | - | - | - | Shift Register | 0.5A | Unidirectional | - | - | Shift Register | - | - | - | - | 8 | - | SIPO BASED PERIPHERAL DRIVER | 8 | - | - | - | - | - | - | 1 | 9 | - | - | 1.5A | TRANSIENT | - | - | 2.65mm | - | 7.5mm | - | No | - | Non-RoHS Compliant | - | ||
![]() MC14517BDWG ON Semiconductor | 19 |
| Datasheet | 2 Weeks | ACTIVE (Last Updated: 2 days ago) | Tin | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 16 | - | - | 2 | - | - | -55°C~125°C | Tube | 2006 | 4000B | e3 | yes | Active | 3 (168 Hours) | 16 | - | - | - | - | - | - | - | 3V~18V | DUAL | GULL WING | 260 | - | 5V | - | - | 5.3MHz | 40 | 4517 | - | Serial to Parallel | - | - | Tri-State | - | 18V | 5/15V | - | 3V | - | - | - | - | - | - | 770 ns | 20μA | - | 770 ns | 4000/14000/40000 | Shift Register | - | Unidirectional | - | Halogen Free | Shift Register | TRUE | - | - | - | 64 | - | - | - | - | POSITIVE EDGE | - | - | - | - | 3 | - | - | - | - | - | - | - | - | - | 7.5mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() 74HCT4094DB,118 Nexperia USA Inc. | 12 |
| Datasheet | 13 Weeks | - | Gold | Surface Mount | Surface Mount | 16-SSOP (0.209, 5.30mm Width) | - | 16 | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2013 | 74HCT | e4 | - | Active | 1 (Unlimited) | 16 | - | - | - | - | UNLATCHED SERIAL SHIFT RIGHT OUTPUT; PARALLEL OUTPUT IS LATCHED | - | - | 4.5V~5.5V | DUAL | GULL WING | 260 | - | 5V | 0.65mm | - | - | 30 | 74HCT4094 | - | Serial to Parallel, Serial | - | - | Tri-State | 5V | - | - | - | - | - | - | - | - | - | - | 65 ns | 8μA | - | 65 ns | HCT | Latch, Shift Register | - | Unidirectional | 3-STATE | - | Shift Register | TRUE | - | - | - | 8 | - | - | - | - | POSITIVE EDGE | - | - | - | - | 1 | 10 | - | - | - | - | - | - | 2mm | 6.2mm | 5.3mm | - | No | - | ROHS3 Compliant | - | ||
![]() 74AHC594BQ,115 Nexperia USA Inc. | 5 |
| Datasheet | 8 Weeks | - | Gold | Surface Mount | Surface Mount | 16-VFQFN Exposed Pad | - | 16 | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2008 | 74AHC | e4 | - | Active | 1 (Unlimited) | 16 | - | - | - | - | - | - | - | 2V~5.5V | QUAD | - | 260 | - | 5V | 0.5mm | - | - | 30 | 74AHC594 | - | Serial to Parallel, Serial | - | - | Push-Pull | 5V | - | - | - | 2V | - | - | - | - | - | - | 8.8 ns | - | - | 15.6 ns | HC/UH | Shift Register | - | Unidirectional | - | - | Shift Register | TRUE | - | - | - | 8 | - | - | - | - | POSITIVE EDGE | - | - | - | - | 1 | 9 | - | - | - | - | - | - | - | 3.5mm | 2.5mm | - | No | - | ROHS3 Compliant | Lead Free |