- Manufacturer
- Number of Pins
- Number of Terminations
- Package / Case
- RoHS Status
- Supply Voltage
- Terminal Position
- Base Part Number
- Function
- JESD-609 Code
- Logic Function
- Logic Type
- Moisture Sensitivity Level (MSL)
Attribute column
Categories
Logic - Shift Registers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Number of Elements | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Packing Method | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Function | Qualification Status | Output Type | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Load Capacitance | Number of Bits | Propagation Delay | Quiescent Current | Turn On Delay Time | Family | Logic Function | Direction | Output Characteristics | Logic Type | Output Polarity | Logic IC Type | Max I(ol) | Number of Bits per Element | Interface IC Type | Prop. Delay@Nom-Sup | Trigger Type | Schmitt Trigger | Power Supply Current-Max (ICC) | Number of Input Lines | Number of Output Lines | fmax-Min | Count Direction | Multiplexed Display Capability | Max Frequency@Nom-Sup | Display Mode | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() M74HC4094B1R STMicroelectronics | 1 | - | Datasheet | - | - | - | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | - | 16 | - | 1.627801g | 1 | - | -55°C~125°C | Tube | - | 74HC | e4 | - | Obsolete | 1 (Unlimited) | 16 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | PARALLEL OUTPUT IS LATCHED; UNLATCHED SERIAL SHIFT RIGHT OUTPUT | - | 2V~6V | DUAL | - | - | - | 4.5V | 2.54mm | - | M74HC409 | - | - | Serial to Parallel | - | Tri-State | - | 6V | 2/6V | - | 2V | 8 | - | - | 50pF | 8 | 300 ns | - | 300 ns | HC/UH | Latch, Shift Register | Unidirectional | - | Shift Register | TRUE | - | - | - | - | - | NEGATIVE EDGE | - | - | - | 3 | 24 MHz | - | - | 24000000Hz | - | 5.1mm | - | 20mm | 7.1mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74HC594DRG4 Texas Instruments | 2650 | - | - | - | - | - | Surface Mount | - | SOIC | - | 16 | - | 139.989945mg | 1 | - | - | - | - | - | e4 | - | - | 1 (Unlimited) | 16 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | 125°C | -40°C | - | - | - | DUAL | GULL WING | 260 | 1 | 5V | - | - | - | 16 | - | - | - | - | 5V | - | - | AUTOMOTIVE | - | - | 6V | 2V | - | 8 | 25 ns | - | 185 ns | HC/UH | Shift Register | Unidirectional | - | - | TRUE | SERIAL IN PARALLEL OUT | - | - | - | - | POSITIVE EDGE | - | - | - | 9 | 24 MHz | - | - | 24000000Hz | - | 1.58mm | - | 9.9mm | 3.91mm | - | No | - | RoHS Compliant | Lead Free | ||
![]() 74AHCT594PW,118 Nexperia USA Inc. | 4353 |
| Datasheet | 4 Weeks | - | Gold | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | - | 172.98879mg | - | - | -40°C~125°C | Tape & Reel (TR) | 2008 | 74AHCT | e4 | - | Active | 1 (Unlimited) | 16 | - | - | - | - | - | - | 4.5V~5.5V | DUAL | GULL WING | 260 | - | 5V | 0.65mm | 30 | 74AHCT594 | - | - | Serial to Parallel, Serial | - | Push-Pull | 5V | - | - | - | 2V | - | - | - | - | - | 8.8 ns | - | 11.7 ns | HCT | Shift Register | Unidirectional | - | Shift Register | TRUE | - | - | 8 | - | - | POSITIVE EDGE | - | - | 1 | 9 | - | - | - | - | - | - | - | 5mm | 4.4mm | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() HEF4894BT,112 Nexperia USA Inc. | 170 |
| Datasheet | 4 Weeks | - | - | - | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | YES | - | - | - | 1 | Automotive grade | -40°C~125°C | Tube | 2011 | 4000B | e4 | - | Active | 1 (Unlimited) | 20 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 3V~15V | DUAL | GULL WING | 260 | - | 10V | - | 30 | 4894 | - | R-PDSO-G20 | Serial to Parallel, Serial | Not Qualified | Open Drain | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Shift Register | - | - | - | 12 | LIQUID CRYSTAL DISPLAY DRIVER | - | - | - | - | - | - | - | - | NO | - | SEGMENT | - | 2.65mm | - | 7.5mm | - | - | - | ROHS3 Compliant | - | ||
![]() 74HCT165DB,112 Nexperia USA Inc. | 35 | - | Datasheet | 13 Weeks | - | Gold | Surface Mount | Surface Mount | 16-SSOP (0.209, 5.30mm Width) | - | 16 | - | - | 1 | - | -40°C~125°C | Tube | 2011 | 74HCT | e4 | - | Active | 1 (Unlimited) | 16 | - | - | - | - | CLOCK INHIBIT | - | 4.5V~5.5V | DUAL | GULL WING | 260 | - | 5V | 0.65mm | 30 | 74HCT165 | - | - | Parallel or Serial to Serial | - | Complementary | 5V | - | - | - | - | - | - | - | 50pF | - | 14 ns | - | 60 ns | HCT | OR, Shift Register | Unidirectional | - | Shift Register | - | - | - | 8 | - | - | POSITIVE EDGE | - | - | 12 | 2 | - | - | - | - | - | - | - | - | 5.3mm | - | No | - | ROHS3 Compliant | - | ||
![]() 74HC597DB,112 Nexperia USA Inc. | 49 |
| Datasheet | 13 Weeks | - | Gold | Surface Mount | Surface Mount | 16-SSOP (0.209, 5.30mm Width) | - | 16 | - | - | 1 | - | -40°C~125°C | Tube | - | 74HC | e4 | - | Active | 1 (Unlimited) | 16 | - | - | - | - | - | - | 2V~6V | DUAL | GULL WING | 260 | - | 5V | 0.65mm | 30 | 74HC597 | - | - | Parallel to Serial | - | Push-Pull | 5V | 6V | - | - | 2V | - | - | - | 50pF | - | 30 ns | 8μA | 375 ns | HC/UH | Shift Register | Unidirectional | - | Shift Register | TRUE | - | - | 8 | - | - | POSITIVE EDGE | - | - | 9 | - | 20 MHz | - | - | - | - | - | 2mm | 6.2mm | 5.3mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() 74LV165APW-Q100J Nexperia USA Inc. | 10000 |
| Datasheet | 4 Weeks | - | Gold | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | - | - | 1 | Automotive grade | -40°C~85°C | Tape & Reel (TR) | 2013 | Automotive, AEC-Q100, 74LV | - | - | Active | 1 (Unlimited) | 16 | - | - | - | - | - | - | 2V~5.5V | DUAL | GULL WING | NOT SPECIFIED | - | 2.5V | 0.65mm | NOT SPECIFIED | 74LV165 | - | - | Parallel or Serial to Serial | - | Complementary | 3.3V | 5.5V | - | - | 2V | 8 | - | - | - | 8 | 11 ns | 20μA | - | LV/LV-A/LVX/H | Shift Register | Unidirectional | - | Shift Register | - | - | - | - | - | - | POSITIVE EDGE | - | - | - | - | 90 MHz | - | - | - | - | - | - | 5mm | 4.4mm | - | - | - | ROHS3 Compliant | - | ||
![]() 74FCT163374CPVG8 Renesas Electronics America Inc. | In Stock | - | Datasheet | 12 Weeks | - | - | - | Surface Mount | 48-BSSOP (0.295, 7.50mm Width) | - | - | 48-SSOP | - | 2 | Industrial grade | -40°C~85°C | Tape & Reel (TR) | - | 74FCT | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | 2.7V~3.6V | - | - | - | - | - | - | - | 74FCT163374 | - | - | Universal | - | Tri-State | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Register, D-Type | - | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 5962-86816012A Texas Instruments | 38 |
| - | - | ACTIVE (Last Updated: 5 days ago) | - | Surface Mount | - | - | - | 20 | - | - | 1 | Military grade | - | - | - | - | - | - | - | - | 20 | - | - | 125°C | -55°C | PARALLEL OUTPUT IS REGISTERED; UNREGISTERED SERIAL SHIFT RIGHT OUTPUT | TUBE | - | QUAD | NO LEAD | NOT SPECIFIED | 1 | 5V | - | NOT SPECIFIED | - | 20 | - | - | Qualified | - | 5V | - | - | MILITARY | - | - | 6V | 2V | 50pF | 8 | 300 ns | 8μA | - | HC/UH | Shift Register | Unidirectional | 3-STATE | - | TRUE | SERIAL IN PARALLEL OUT | - | - | - | 34 ns | POSITIVE EDGE | No | - | - | - | 25 MHz | - | - | - | - | 2.03mm | - | 8.89mm | 8.89mm | 1.83mm | - | - | RoHS Compliant | Contains Lead | ||
![]() I74F164D,118 NXP USA Inc. | In Stock | - | Datasheet | - | - | - | - | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | YES | - | - | - | 1 | - | -40°C~85°C | Tape & Reel (TR) | 2013 | 74F | e4 | - | Obsolete | 1 (Unlimited) | 14 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 4.5V~5.5V | DUAL | GULL WING | 260 | - | 5V | - | 30 | 74F164 | - | - | Serial to Parallel | Not Qualified | Push-Pull | - | 5.5V | 5V | - | 4.5V | - | - | - | - | - | - | - | - | F/FAST | - | - | - | Shift Register | TRUE | - | - | 8 | - | - | POSITIVE EDGE | - | - | - | - | - | RIGHT | - | - | - | - | - | - | 3.9mm | - | - | - | ROHS3 Compliant | - | ||
![]() SN74ALS166DE4 Texas Instruments | 269 |
| Datasheet | - | - | - | Surface Mount | - | SOIC | - | 16 | - | 141.690917mg | - | - | - | - | - | - | e4 | yes | - | 1 (Unlimited) | 16 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | 70°C | 0°C | SISO OPERATION ALSO AVAILABLE | - | - | DUAL | GULL WING | 260 | 1 | 5V | - | - | - | 16 | - | - | - | - | 5V | - | - | COMMERCIAL | - | 1 | 5.5V | 4.5V | 50pF | 8 | 13 ns | - | 14 ns | ALS | OR, Shift Register | Unidirectional | - | - | TRUE | PARALLEL IN SERIAL OUT | - | - | - | - | POSITIVE EDGE | - | 24mA | - | 3 | 45 MHz | - | - | - | - | - | - | 9.9mm | - | - | No | - | RoHS Compliant | Contains Lead | ||
![]() 74HC4094D-Q100J Nexperia USA Inc. | 10000 |
| Datasheet | 4 Weeks | - | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | - | 1 | - | -40°C~125°C | Tape & Reel (TR) | - | Automotive, AEC-Q100, 74HC | - | - | Active | 1 (Unlimited) | 16 | - | - | - | - | - | - | 2V~6V | DUAL | GULL WING | - | - | 5V | - | - | 74HC4094 | - | - | Serial to Parallel, Serial | - | Tri-State | 5V | 6V | - | - | 2V | - | - | - | - | - | 295 ns | 8μA | - | HC/UH | Latch, Shift Register | Unidirectional | 3-STATE | Shift Register | TRUE | - | - | 8 | - | - | POSITIVE EDGE | - | - | - | - | 20 MHz | - | - | - | - | - | - | 9.9mm | 3.9mm | - | No | - | ROHS3 Compliant | - | ||
![]() SN74LS299NE4 Texas Instruments | In Stock | - | - | - | - | - | Through Hole | - | PDIP | - | 20 | - | 1.200007g | - | - | - | Rail/Tube | - | - | e4 | yes | - | 1 (Unlimited) | 20 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | 70°C | 0°C | HOLD MODE; COMMON I/O PINS | - | - | DUAL | - | 260 | 1 | 5V | 2.54mm | NOT SPECIFIED | - | 20 | - | - | Not Qualified | - | 5V | - | 5V | COMMERCIAL | - | 1 | 5.25V | 4.75V | - | 8 | 39 ns | - | 40 ns | LS | Shift Register | Bidirectional | 3-STATE | - | TRUE | PARALLEL IN PARALLEL OUT | - | - | - | - | POSITIVE EDGE | - | 53mA | 10 | - | - | - | - | - | - | - | - | 25.4mm | 7.62mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() NLVHC165ADR2 ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | - | - | - | 1 | - | -55°C~125°C | Tape & Reel (TR) | 2000 | Automotive, AEC-Q100, 74HC | e3 | yes | Obsolete | 1 (Unlimited) | - | - | Tin (Sn) | - | - | - | - | 2V~6V | - | - | - | - | - | - | - | 74VHC165 | - | - | Parallel or Serial to Serial | - | Complementary | - | - | - | - | - | - | - | - | - | - | - | - | - | - | OR, Shift Register | - | - | Shift Register | - | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 74HC4094PW,112 Nexperia USA Inc. | 12 |
| Datasheet | 4 Weeks | - | - | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | - | - | - | - | -40°C~125°C | Tube | - | 74HC | e4 | - | Active | 1 (Unlimited) | 16 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | UNLATCHED SERIAL SHIFT RIGHT OUTPUT; PARALLEL OUTPUT IS LATCHED | - | 2V~6V | DUAL | GULL WING | 260 | - | 5V | 0.65mm | 30 | 74HC4094 | - | - | Serial to Parallel, Serial | - | Tri-State | 5V | 6V | - | - | 2V | - | - | - | - | - | 295 ns | - | 295 ns | HC/UH | Latch, Shift Register | Unidirectional | 3-STATE | Shift Register | TRUE | - | - | 8 | - | - | POSITIVE EDGE | - | - | 1 | 10 | 24 MHz | - | - | - | - | - | - | 5mm | 4.4mm | - | No | - | ROHS3 Compliant | - | ||
![]() 74HC597DB,118 Nexperia USA Inc. | 49 |
| Datasheet | 13 Weeks | - | - | Surface Mount | Surface Mount | 16-SSOP (0.209, 5.30mm Width) | - | 16 | - | - | 1 | - | -40°C~125°C | Tape & Reel (TR) | - | 74HC | e4 | - | Active | 1 (Unlimited) | 16 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 2V~6V | DUAL | GULL WING | 260 | - | 5V | 0.65mm | 30 | 74HC597 | - | - | Parallel to Serial | - | Push-Pull | 5V | 6V | - | - | 2V | - | - | - | 50pF | - | 16 ns | - | 375 ns | HC/UH | Shift Register | Unidirectional | - | Shift Register | TRUE | - | - | 8 | - | - | POSITIVE EDGE | - | - | 9 | - | 20 MHz | - | - | - | - | - | 2mm | 6.2mm | 5.3mm | - | No | - | ROHS3 Compliant | - | ||
![]() SN74LS165ANE4 Texas Instruments | In Stock | - | Datasheet | - | ACTIVE (Last Updated: 5 days ago) | - | Through Hole | - | PDIP | - | 16 | - | 949.99252mg | 1 | - | - | - | - | - | e4 | - | - | - | 16 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | 70°C | 0°C | SISO OPERATION ALSO AVAILABLE | TUBE | - | DUAL | - | NOT SPECIFIED | 1 | 5V | 2.54mm | NOT SPECIFIED | - | 16 | - | - | Not Qualified | - | 5V | - | 5V | COMMERCIAL | - | - | 5.25V | 4.75V | - | 8 | 25 ns | - | 35 ns | LS | OR, Shift Register | Unidirectional | - | - | COMPLEMENTARY | PARALLEL IN SERIAL OUT | - | - | - | - | POSITIVE EDGE | No | 30mA | 9 | - | 25 MHz | - | - | 25000000Hz | - | 5.08mm | - | 19.3mm | 6.35mm | 3.9mm | - | - | RoHS Compliant | Lead Free | ||
![]() NLV74HC595ADTG ON Semiconductor | 5800 |
| Datasheet | 45 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | - | - | - | 1 | Automotive grade | -55°C~125°C | Tube | 2006 | Automotive, AEC-Q100, 74HC | e4 | yes | Active | 1 (Unlimited) | 16 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 2V~6V | DUAL | GULL WING | NOT SPECIFIED | - | 3V | 0.65mm | NOT SPECIFIED | - | - | - | Serial to Parallel, Serial | - | Tri-State | - | 6V | - | - | 2V | - | - | - | - | - | - | - | - | HC/UH | Shift Register | - | 3-STATE | Shift Register | TRUE | - | - | 8 | - | - | POSITIVE EDGE | - | - | - | - | - | RIGHT | - | - | - | - | - | 5mm | 4.4mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 5962-8970401CA Texas Instruments | 24 |
| - | - | ACTIVE (Last Updated: 1 week ago) | Lead, Tin | Through Hole | - | CDIP | - | 14 | - | - | 1 | - | - | - | - | - | - | - | - | - | 14 | EAR99 | - | 125°C | -55°C | - | TUBE | - | DUAL | - | - | 1 | 5V | 2.54mm | - | - | 14 | - | - | Qualified | - | 5V | - | 5V | MILITARY | - | - | 5.5V | 4.5V | 50pF | 8 | 57 ns | 8μA | - | HCT | Shift Register | Unidirectional | - | - | TRUE | SERIAL IN PARALLEL OUT | 0.004 A | - | - | 45 ns | POSITIVE EDGE | No | - | - | - | - | - | - | - | - | 5.08mm | - | 19.56mm | 6.67mm | 4.57mm | No | - | RoHS Compliant | Contains Lead | ||
![]() CD74HC4015MG4 Texas Instruments | In Stock | - | Datasheet | - | - | Gold | Surface Mount | - | SOIC | - | 16 | - | 141.690917mg | 2 | - | - | - | - | - | e4 | - | - | 1 (Unlimited) | 16 | - | - | 125°C | -55°C | - | - | - | DUAL | GULL WING | 260 | 2 | 4.5V | - | - | - | 16 | - | - | - | - | 5V | - | - | MILITARY | - | - | 6V | 2V | - | - | 30 ns | 8μA | 490 ns | HC/UH | Shift Register | Unidirectional | - | - | TRUE | SERIAL IN PARALLEL OUT | - | 4 | - | - | POSITIVE EDGE | - | - | 1 | - | - | - | - | - | - | 1.58mm | - | 9.9mm | 3.91mm | - | No | - | RoHS Compliant | Lead Free |