- Manufacturer
- Number of Pins
- Number of Terminations
- Package / Case
- RoHS Status
- Supply Voltage
- Terminal Position
- Base Part Number
- Function
- JESD-609 Code
- Logic Function
- Logic Type
- Moisture Sensitivity Level (MSL)
Attribute column
Categories
Logic - Shift Registers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Weight | Number of Elements | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Packing Method | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Function | Number of Outputs | Qualification Status | Output Type | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Load Capacitance | Nominal Supply Current | Max Supply Current | Number of Bits | Propagation Delay | Turn On Delay Time | Family | Logic Function | Direction | Output Characteristics | Halogen Free | Logic Type | Output Polarity | Logic IC Type | Max I(ol) | Number of Bits per Element | Interface IC Type | Screening Level | Trigger Type | Schmitt Trigger | Number of Input Lines | Number of Output Lines | fmax-Min | Count Direction | Multiplexed Display Capability | Max Frequency@Nom-Sup | Display Mode | Ambient Temperature Range High | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 74HCT164T14-13 Diodes Incorporated | 24 |
| Datasheet | 16 Weeks | - | - | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14 | 14-TSSOP | - | 1 | - | -40°C~125°C | Tape & Reel (TR) | 2015 | 74HCT | - | - | Active | 1 (Unlimited) | - | - | - | 125°C | -40°C | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | - | - | - | Serial to Parallel | - | - | Push-Pull | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Shift Register | - | - | - | Shift Register | - | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 74AC299MTC ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | 20 | 20-TSSOP | - | 1 | - | -40°C~85°C | Tube | - | 74AC | - | - | Obsolete | 1 (Unlimited) | - | - | - | 85°C | -40°C | - | - | 2V~6V | - | - | - | - | - | - | 173MHz | - | 74AC299 | - | Universal | - | - | Tri-State | - | - | - | - | - | 8 | 6V | 2V | - | - | - | 8 | 14.5 ns | 25 ns | - | Shift Register | - | - | - | Shift Register | - | - | - | 8 | - | - | - | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() CD40194BNSRE4 Texas Instruments | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 16-SOIC (0.209, 5.30mm Width) | 16 | - | - | 1 | - | -55°C~125°C | Tape & Reel (TR) | - | 4000B | - | yes | Obsolete | 1 (Unlimited) | 16 | - | - | - | - | - | - | 3V~18V | DUAL | GULL WING | NOT SPECIFIED | - | 5V | - | - | NOT SPECIFIED | CD40194 | - | Universal | - | Not Qualified | Push-Pull | 15V | - | - | - | 3V | - | - | - | - | - | - | 4 | 140 ns | - | - | Shift Register | - | - | - | Register, Bidirectional | TRUE | - | - | - | - | - | POSITIVE EDGE | - | - | 4 | 8 MHz | - | - | 3000000Hz | - | - | - | 2mm | - | 5.3mm | - | - | - | ROHS3 Compliant | - | ||
![]() MC10H141PG ON Semiconductor | In Stock | - | Datasheet | - | - | - | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | 16 | - | - | 1 | - | 0°C~75°C | Tube | 2006 | 10H | e3 | yes | Obsolete | 1 (Unlimited) | 16 | - | Tin (Sn) | - | - | - | - | 4.94V~5.46V | DUAL | - | 260 | - | - | - | - | 40 | 10H141 | - | Universal | - | Not Qualified | Push-Pull | - | - | - | - | - | - | - | - | - | - | - | - | 2 ns | 2.1 ns | 10H | Shift Register | Bidirectional | - | Halogen Free | Shift Register | TRUE | - | - | 4 | - | - | POSITIVE EDGE | - | 6 | - | 250 MHz | - | - | 250000000Hz | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() CD4031BNSR Texas Instruments | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 16-SOIC (0.209, 5.30mm Width) | 16 | - | - | 1 | - | -55°C~125°C | Tape & Reel (TR) | - | 4000B | - | yes | Obsolete | 1 (Unlimited) | 16 | - | - | - | - | DELAYED BUFFERED CLOCK OUTPUT FOR CASCADING | - | 3V~18V | DUAL | GULL WING | NOT SPECIFIED | - | 5V | - | - | NOT SPECIFIED | CD4031 | - | Universal | - | Not Qualified | Complementary | 15V | - | - | - | 3V | - | - | - | - | - | - | - | 180 ns | - | - | D-Type, Shift Register | - | - | - | Register, D-Type | - | - | - | 4 | - | - | POSITIVE EDGE | - | 2 | 3 | 6 MHz | RIGHT | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() HV5622PJ-G Microchip Technology | 40 |
| Datasheet | 6 Weeks | - | - | Surface Mount | Surface Mount | 44-LCC (J-Lead) | 44 | - | 2.386605g | 1 | Industrial grade | -40°C~85°C | Tube | 2002 | - | e3 | - | Active | 3 (168 Hours) | 44 | EAR99 | Matte Tin (Sn) - annealed | - | - | - | - | 10.8V~13.2V | QUAD | J BEND | 245 | - | 12V | - | - | 40 | HV5622 | - | Serial to Parallel | - | - | Open Drain | - | - | - | - | - | - | - | - | - | 15mA | 100μA | - | 100 ns | 100 ns | - | Latch, Shift Register | Unidirectional | - | - | Shift Register | - | - | - | 32 | EL DISPLAY DRIVER | - | - | - | - | - | 8 MHz | - | NO | - | DOT MATRIX | - | 3.68mm | - | 16.59mm | 16.59mm | - | No | - | ROHS3 Compliant | - | ||
![]() SN74HC165DTG4 Texas Instruments | In Stock | - | Datasheet | - | - | - | Surface Mount | - | SOIC | 16 | - | 139.989945mg | 1 | - | - | Tape and Reel | - | - | e4 | yes | - | 1 (Unlimited) | 16 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | 85°C | -40°C | SISO OPERATION ALSO AVAILABLE | - | - | DUAL | GULL WING | 260 | 1 | 5V | - | - | - | - | 16 | - | - | - | - | 5V | - | - | INDUSTRIAL | - | - | 6V | 2V | - | - | - | 8 | 26 ns | 190 ns | HC/UH | OR, Shift Register | Unidirectional | - | - | - | COMPLEMENTARY | PARALLEL IN SERIAL OUT | - | - | - | - | POSITIVE EDGE | - | 9 | - | - | - | - | 25000000Hz | - | - | - | - | - | - | - | No | - | RoHS Compliant | Contains Lead | ||
![]() 5962-8416201VCA Texas Instruments | 300 | - | - | - | ACTIVE (Last Updated: 5 days ago) | - | Through Hole | - | CDIP | 14 | - | - | 1 | - | - | Rail/Tube | - | - | - | - | - | - | 14 | - | - | 125°C | -55°C | AND-GATED SERIAL INPUTS (A AND B) | - | - | DUAL | - | NOT SPECIFIED | 1 | 5V | 2.54mm | - | NOT SPECIFIED | - | 14 | - | - | Qualified | - | 5V | - | - | MILITARY | - | - | 6V | 2V | 50pF | - | - | 8 | 295 ns | 295 ns | HC/UH | Shift Register | Unidirectional | - | - | - | TRUE | SERIAL IN PARALLEL OUT | 0.0052 A | - | - | - | POSITIVE EDGE | No | - | - | 25 MHz | - | - | - | - | - | 5.08mm | - | 19.56mm | 6.67mm | 4.57mm | - | - | RoHS Compliant | Contains Lead | ||
![]() SN54166J Texas Instruments | In Stock | - | - | - | ACTIVE (Last Updated: 2 days ago) | - | Through Hole | - | CDIP | 16 | - | - | 1 | - | - | Rail/Tube | - | - | - | - | - | - | 16 | EAR99 | - | 125°C | -55°C | CLOCK INHIBIT | - | - | DUAL | - | - | 1 | 5V | 2.54mm | - | - | - | 16 | - | - | - | - | 5V | - | 5V | MILITARY | - | - | 5.5V | 4.5V | - | - | - | 8 | 35 ns | 35 ns | TTL/H/L | Shift Register | Unidirectional | - | - | - | TRUE | PARALLEL IN SERIAL OUT | - | - | - | - | POSITIVE EDGE | - | - | - | 25 MHz | - | - | 25000000Hz | - | - | 5.08mm | - | 19.56mm | 6.92mm | 4.57mm | No | - | RoHS Compliant | Contains Lead | ||
![]() MC100EP142MNR4G ON Semiconductor | 10000 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 32-VFQFN Exposed Pad | 32 | - | - | 1 | - | -40°C~85°C | Tape & Reel (TR) | 2006 | 100EP | e3 | yes | Obsolete | 1 (Unlimited) | 32 | - | Tin (Sn) | - | - | ECL MODE: VCC = 0V WITH VEE = -3V TO -5.5V; SIPO OPERATION ALSO AVAILABLE | - | 3V~5.5V | QUAD | NO LEAD | 260 | - | 3.3V | 0.5mm | - | 40 | 100EP142 | - | Universal | - | Not Qualified | Push-Pull | 5V | - | - | - | 3V | - | - | - | - | - | - | - | 800 ps | 825 ps | - | Shift Register | Unidirectional | - | Halogen Free | Shift Register | TRUE | - | - | 9 | - | - | POSITIVE EDGE | - | 10 | - | - | - | - | 3000000000Hz | - | - | - | - | 5mm | 5mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() TC74VHC165FTEL Toshiba | 490 | - | - | - | - | - | Surface Mount | - | TSSOP | 16 | - | - | 1 | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.5V | 2V | - | - | - | 8 | 22 ns | - | - | OR, Shift Register | Unidirectional | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | RoHS Compliant | Contains Lead | ||
![]() 74AHCT594D,112 Nexperia USA Inc. | 12 |
| Datasheet | 4 Weeks | - | Gold | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16 | - | - | - | - | -40°C~125°C | Tube | 2008 | 74AHCT | e4 | - | Active | 1 (Unlimited) | 16 | - | - | - | - | - | - | 4.5V~5.5V | DUAL | GULL WING | 260 | - | 5V | - | - | 30 | 74AHCT594 | - | Serial to Parallel, Serial | - | - | Push-Pull | 5V | - | - | - | 2V | - | - | - | - | - | - | - | 8.8 ns | 11.7 ns | HCT | Shift Register | Unidirectional | - | - | Shift Register | TRUE | - | - | 8 | - | - | POSITIVE EDGE | - | 1 | 9 | - | - | - | - | - | - | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() DM74164N ON Semiconductor | In Stock | - | Datasheet | - | - | - | - | Through Hole | 14-DIP (0.300, 7.62mm) | - | 14-PDIP | - | 1 | - | 0°C~70°C | Tube | - | 7400 | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | 4.75V~5.25V | - | - | - | - | - | - | - | - | 74164 | - | Serial to Parallel | - | - | Push-Pull | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Shift Register | - | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CD4094BNSRG4 Texas Instruments | In Stock | - | - | - | - | - | Surface Mount | - | SOP | 16 | - | 200.686274mg | 1 | - | - | Tape and Reel | - | - | e4 | yes | - | 1 (Unlimited) | 16 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | 125°C | -55°C | COMPLIMENTARY SERIAL OUTPUT ALSO AVAILABLE | - | - | DUAL | GULL WING | 260 | 1 | 5V | - | - | - | - | 16 | - | - | - | - | 15V | - | - | MILITARY | - | - | 18V | 3V | - | - | - | 8 | 190 ns | 840 ns | - | Latch, Shift Register | Unidirectional | 3-STATE | - | - | TRUE | SERIAL IN PARALLEL OUT | - | - | - | - | POSITIVE EDGE | - | - | 10 | 3 MHz | - | - | - | - | - | - | 2mm | - | 5.3mm | - | No | - | RoHS Compliant | Contains Lead | ||
![]() 7604001FA Texas Instruments | 146 |
| Datasheet | - | ACTIVE (Last Updated: 3 days ago) | Lead, Tin | Surface Mount | - | - | 16 | - | - | 1 | Military grade | - | Rail/Tube | - | - | - | - | - | - | 16 | - | - | 125°C | -55°C | HOLD MODE; EXTERNAL CLOCK GATED WITH MODE CONTROL AND USED AS SHIFT CLOCK | - | - | DUAL | FLAT | NOT SPECIFIED | 1 | 5V | - | - | NOT SPECIFIED | - | 16 | - | - | Qualified | TTL | 5V | - | 5V | MILITARY | - | - | 5.5V | 4.5V | - | - | - | 4 | 18.5 ns | - | S | Shift Register | Bidirectional | 3-STATE | - | - | TRUE | PARALLEL IN PARALLEL OUT | 0.02 A | - | - | MIL-STD-883 | POSITIVE EDGE | No | - | - | 70 MHz | - | - | - | - | - | 2.03mm | - | 10.3mm | 6.73mm | 1.65mm | - | - | RoHS Compliant | Contains Lead | ||
![]() 74HC595PW-Q100,118 Nexperia USA Inc. | 2500 |
| Datasheet | 4 Weeks | - | - | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | 16 | - | 172.98879mg | - | Automotive grade | -40°C~125°C | Tape & Reel (TR) | - | Automotive, AEC-Q100, 74HC | e4 | - | Active | 1 (Unlimited) | 16 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 2V~6V | DUAL | GULL WING | 260 | - | 5V | 0.65mm | 108MHz | 30 | 74HC595 | - | Serial to Parallel, Serial | 9 | - | Tri-State | 5V | 6V | - | - | 2V | - | - | - | - | 160μA | - | - | 16 ns | 240 ns | HC/UH | Shift Register | Unidirectional | 3-STATE | - | Shift Register | TRUE | - | - | 8 | - | - | POSITIVE EDGE | - | 1 | - | 24 MHz | - | - | - | - | 125°C | 1.1mm | - | 5mm | 4.4mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74HC164PWG4 Texas Instruments | In Stock | - | - | - | - | - | Surface Mount | - | TSSOP | 14 | - | 57.209338mg | 1 | - | - | - | - | - | e4 | - | - | 1 (Unlimited) | 14 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | 125°C | -40°C | - | - | - | DUAL | GULL WING | 260 | 1 | 5V | - | - | - | - | 14 | - | - | - | - | 5V | - | - | AUTOMOTIVE | - | - | 6V | 2V | - | - | - | - | 255 ns | 255 ns | HC/UH | Shift Register | Unidirectional | - | - | - | TRUE | SERIAL IN PARALLEL OUT | - | 8 | - | - | POSITIVE EDGE | - | 2 | - | - | - | - | 5000000Hz | - | - | 1.15mm | - | 5mm | 4.4mm | - | No | - | RoHS Compliant | Lead Free | ||
![]() SN74HC594DTE4 Texas Instruments | In Stock | - | - | - | - | - | Surface Mount | - | SOIC | 16 | - | 141.690917mg | 1 | - | - | Tape & Reel (TR) | - | - | e4 | - | - | 1 (Unlimited) | 16 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | 125°C | -40°C | PARALLEL OUTPUT IS REGISTERED; ASYNCHRONOUS CLEAR FOR STORAGE REGISTER | - | - | DUAL | GULL WING | 260 | 1 | 5V | - | - | NOT SPECIFIED | - | 16 | - | - | Not Qualified | - | - | - | - | AUTOMOTIVE | 2V | 4 | 6V | - | - | - | - | - | 25 ns | - | HC/UH | Shift Register | Unidirectional | - | - | - | TRUE | SERIAL IN PARALLEL OUT | - | 8 | - | - | POSITIVE EDGE | - | - | 10 | - | - | - | 20000000Hz | - | - | - | - | 9.9mm | 3.9mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() SN74AHC594NSRE4 Texas Instruments | In Stock | - | - | - | - | - | Surface Mount | - | SOP | 16 | - | 200.686274mg | 1 | - | - | Tape & Reel (TR) | - | - | e4 | - | - | 1 (Unlimited) | 16 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | 125°C | -40°C | PARALLEL OUTPUT IS REGISTERED; UNREGISTERED SERIAL OUTPUT AVAILABLE | - | - | DUAL | GULL WING | 260 | 1 | 3.3V | - | - | NOT SPECIFIED | - | 16 | - | - | Not Qualified | - | 5V | - | - | AUTOMOTIVE | - | - | 5.5V | 2V | - | - | - | 8 | 9.2 ns | 14.4 ns | AHC/VHC/H/U/V | Shift Register | Unidirectional | - | - | - | TRUE | SERIAL IN PARALLEL OUT | - | - | - | - | POSITIVE EDGE | - | - | 9 | - | - | - | - | - | - | - | 2mm | - | 5.3mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() SN74HC594DG4 Texas Instruments | In Stock | - | - | - | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | - | SOIC | 16 | - | 141.690917mg | 1 | - | - | - | - | - | e4 | yes | - | 1 (Unlimited) | 16 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | 125°C | -40°C | - | TUBE | - | DUAL | GULL WING | 260 | 1 | 5V | - | - | - | - | 16 | - | - | - | - | 5V | - | - | AUTOMOTIVE | - | - | 6V | 2V | - | - | - | 8 | 185 ns | 185 ns | HC/UH | Shift Register | Unidirectional | - | - | - | TRUE | SERIAL IN PARALLEL OUT | - | - | - | - | POSITIVE EDGE | No | - | 9 | 24 MHz | - | - | 24000000Hz | - | - | 1.75mm | - | 9.9mm | 3.91mm | 1.58mm | No | - | RoHS Compliant | Lead Free |