- Manufacturer
- Number of Pins
- Number of Terminations
- Package / Case
- RoHS Status
- Supply Voltage
- Terminal Position
- Base Part Number
- Function
- JESD-609 Code
- Logic Function
- Logic Type
- Moisture Sensitivity Level (MSL)
Attribute column
Categories
Logic - Shift Registers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Number of Elements | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Function | Qualification Status | Output Type | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Max Supply Voltage | Min Supply Voltage | Load Capacitance | Number of Bits | Propagation Delay | Quiescent Current | Turn On Delay Time | Family | Logic Function | Direction | Output Characteristics | Logic Type | Output Polarity | Logic IC Type | Max I(ol) | Number of Bits per Element | Prop. Delay@Nom-Sup | Trigger Type | Schmitt Trigger | Power Supply Current-Max (ICC) | Number of Input Lines | Number of Output Lines | fmax-Min | Count Direction | Max Frequency@Nom-Sup | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CD74HCT597MG4 Texas Instruments | In Stock | - | - | - | - | Gold | Surface Mount | - | SOIC | 16 | 141.690917mg | 1 | - | - | - | - | - | e4 | - | - | 1 (Unlimited) | 16 | - | - | 125°C | -55°C | SISO OPERATION ALSO AVAILABLE | - | DUAL | GULL WING | 260 | 1 | 5V | - | - | - | 16 | - | - | - | 5V | - | 5V | MILITARY | - | 5.5V | 4.5V | - | 8 | 56 ns | 8μA | 84 ns | HCT | Shift Register | Unidirectional | - | - | TRUE | PARALLEL IN SERIAL OUT | - | - | - | POSITIVE EDGE | - | - | 9 | - | - | - | 20000000Hz | 1.58mm | - | 9.9mm | 3.91mm | - | No | RoHS Compliant | Lead Free | ||
![]() SN74ALS164ADG4 Texas Instruments | In Stock | - | - | - | - | - | Surface Mount | - | SOIC | 14 | 129.387224mg | 1 | - | - | - | - | - | e4 | - | - | 1 (Unlimited) | 14 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | 70°C | 0°C | AND-GATED SERIAL (A AND B) INPUTS | - | DUAL | GULL WING | 260 | 1 | 5V | - | NOT SPECIFIED | - | 14 | - | Not Qualified | - | 5V | - | 5V | COMMERCIAL | - | 5.5V | 4.5V | 50pF | - | 11 ns | - | 20 ns | ALS | Shift Register | Unidirectional | - | - | TRUE | SERIAL IN PARALLEL OUT | - | 8 | - | POSITIVE EDGE | - | - | 2 | - | 50 MHz | - | 50000000Hz | 1.58mm | - | 8.65mm | 3.91mm | - | - | RoHS Compliant | Lead Free | ||
![]() CD74HC165MG4 Texas Instruments | In Stock | - | - | - | - | Gold | Surface Mount | - | SOIC | 16 | 141.690917mg | 1 | - | - | - | - | - | e4 | - | - | 1 (Unlimited) | 16 | - | - | 125°C | -55°C | SISO OPERATION ALSO AVAILABLE | - | DUAL | GULL WING | 260 | 1 | 4.5V | - | - | - | 16 | - | - | - | 5V | - | - | MILITARY | - | 6V | 2V | - | 8 | 28 ns | 8μA | 265 ns | HC/UH | OR, Shift Register | Unidirectional | - | - | COMPLEMENTARY | PARALLEL IN SERIAL OUT | - | - | - | POSITIVE EDGE | - | - | 9 | - | 24 MHz | - | 20000000Hz | 1.58mm | - | 9.9mm | 3.91mm | - | No | RoHS Compliant | Lead Free | ||
![]() CD74HCT597M96G4 Texas Instruments | 214 | - | - | - | - | Gold | Surface Mount | - | SOIC | 16 | 141.690917mg | 1 | - | - | - | - | - | e4 | - | - | 1 (Unlimited) | 16 | - | - | 125°C | -55°C | SISO OPERATION ALSO AVAILABLE | - | DUAL | GULL WING | 260 | 1 | 5V | - | - | - | 16 | - | - | - | 5V | - | 5V | MILITARY | - | 5.5V | 4.5V | - | 8 | 56 ns | 8μA | 84 ns | HCT | Shift Register | Unidirectional | - | - | TRUE | PARALLEL IN SERIAL OUT | - | - | - | POSITIVE EDGE | - | - | 9 | - | - | - | 20000000Hz | 1.58mm | - | 9.9mm | 3.91mm | - | No | RoHS Compliant | Lead Free | ||
![]() 74AHC594D-Q100,118 Nexperia USA Inc. | 32 |
| Datasheet | 4 Weeks | - | Gold | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16 | - | 1 | Automotive grade | -40°C~125°C | Tape & Reel (TR) | 2013 | Automotive, AEC-Q100, 74AHC | e4 | - | Active | 1 (Unlimited) | 16 | - | - | - | - | - | 2V~5.5V | DUAL | GULL WING | - | - | 5V | - | - | 74AHC594 | - | Serial to Parallel, Serial | - | Push-Pull | 5V | - | - | - | 2V | - | - | - | - | 15.6 ns | - | - | AHC/VHC/H/U/V | Shift Register | Unidirectional | - | Shift Register | TRUE | - | - | 8 | - | POSITIVE EDGE | - | - | - | - | 70 MHz | - | - | - | - | 9.9mm | 3.9mm | - | No | ROHS3 Compliant | - | ||
![]() HCF4015M013TR STMicroelectronics | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16 | - | 2 | - | -55°C~125°C | Tape & Reel (TR) | - | 4000B | e4 | - | Obsolete | 1 (Unlimited) | 16 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 3V~20V | DUAL | GULL WING | 260 | - | 5V | - | NOT SPECIFIED | HCF4015 | - | Serial to Parallel | Not Qualified | Push-Pull | - | - | - | - | 3V | - | - | 50pF | 4 | 120 ns | - | 320 ns | - | Shift Register | - | - | Shift Register | TRUE | - | - | - | - | POSITIVE EDGE | - | - | - | 4 | 8.5 MHz | RIGHT | 3000000Hz | - | 1.75mm | 9.9mm | 3.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() SN54LS595J Texas Instruments | 51 | - | - | - | ACTIVE (Last Updated: 5 days ago) | - | Through Hole | - | CDIP | 16 | - | 1 | - | - | Rail/Tube | - | - | - | - | - | - | 16 | EAR99 | - | 125°C | -55°C | PARALLEL OUTPUT IS REGISTERED | - | DUAL | - | - | 1 | 5V | 2.54mm | - | - | 16 | - | - | TTL | 5V | - | 5V | MILITARY | - | 5.5V | 4.5V | 30pF | 8 | 38 ns | - | 38 ns | LS | Shift Register | Unidirectional | 3-STATE | - | TRUE | SERIAL IN PARALLEL OUT | 0.024 A | - | 25 ns | POSITIVE EDGE | No | 65mA | - | - | 20 MHz | - | - | 5.08mm | - | 19.56mm | 6.92mm | 4.57mm | No | RoHS Compliant | Contains Lead | ||
![]() TC74VHC164FT(EL) Toshiba | 71 | - | Datasheet | - | - | - | Surface Mount | - | TSSOP | 14 | - | 1 | - | - | Tape & Reel (TR) | - | - | e0 | no | - | - | 14 | - | TIN LEAD | 85°C | -40°C | - | - | DUAL | GULL WING | 240 | 1 | 5V | 0.65mm | - | - | 14 | - | - | - | - | - | - | INDUSTRIAL | - | 5.5V | 2V | 50pF | 8 | 18.5 ns | - | 18.5 ns | AHC/VHC | Shift Register | Unidirectional | - | - | TRUE | SERIAL IN PARALLEL OUT | - | - | - | POSITIVE EDGE | - | - | - | - | 75 MHz | - | 45000000Hz | - | - | 5mm | 4.4mm | - | No | RoHS Compliant | Contains Lead | ||
![]() SN74LS598DW Texas Instruments | In Stock | - | - | - | - | - | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | 20 | - | 1 | - | 0°C~70°C | Tube | - | 74LS | - | yes | Obsolete | 1 (Unlimited) | 20 | - | - | - | - | COMMON I/O PINS; MUXED SERIAL INPUTS; TOTEMPOLE SERIAL OUTPUT | 4.75V~5.25V | DUAL | GULL WING | NOT SPECIFIED | - | 5V | - | NOT SPECIFIED | 74LS598 | - | Parallel to Serial | Not Qualified | Tri-State | 5V | - | 5V | - | - | - | - | 45pF | - | 48 ns | - | - | LS | Shift Register | - | 3-STATE | Shift Register | TRUE | - | - | 8 | - | POSITIVE EDGE | - | - | 10 | - | 35 MHz | RIGHT | - | - | 2.65mm | - | 7.5mm | - | - | ROHS3 Compliant | - | ||
![]() 74AHCT594BQ-Q100,1 Nexperia USA Inc. | 32 |
| Datasheet | 8 Weeks | - | - | Surface Mount | Surface Mount | 16-VFQFN Exposed Pad | 16 | - | 1 | Automotive grade | -40°C~125°C | Tape & Reel (TR) | 2012 | Automotive, AEC-Q100, 74AHCT | e4 | - | Active | 1 (Unlimited) | 16 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 4.5V~5.5V | QUAD | NO LEAD | - | - | 5V | 0.5mm | - | 74AHCT594 | - | Serial to Parallel, Serial | - | Push-Pull | 5V | - | - | - | - | - | - | - | - | 11.7 ns | - | - | AHCT/VHCT/VT | Shift Register | Unidirectional | - | Shift Register | TRUE | - | - | 8 | - | POSITIVE EDGE | - | - | - | - | 70 MHz | - | - | - | - | 3.5mm | 2.5mm | - | - | ROHS3 Compliant | - | ||
![]() CD4034BPWR Texas Instruments | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 24-TSSOP (0.173, 4.40mm Width) | 24 | - | 1 | - | -55°C~125°C | Tape & Reel (TR) | - | 4000B | - | yes | Obsolete | 1 (Unlimited) | 24 | - | - | - | - | COMMON I/O PINS, SERIAL INPUT-PARALLEL OUTPUT AND SERIAL INPUT-SERIAL OUTPUT OPERATION AVAILABLE | 3V~18V | DUAL | GULL WING | NOT SPECIFIED | - | 5V | 0.65mm | NOT SPECIFIED | CD4034 | - | Universal | Not Qualified | Push-Pull | 15V | - | - | - | 3V | - | - | - | - | 170 ns | - | - | - | Shift Register | - | 3-STATE | Register, Bidirectional | TRUE | - | - | 8 | - | POSITIVE EDGE | - | - | 9 | - | 7 MHz | - | 2000000Hz | - | - | - | 4.4mm | - | - | ROHS3 Compliant | - | ||
![]() CD4034BNSRE4 Texas Instruments | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 24-SOIC (0.209, 5.30mm Width) | 24 | - | 1 | - | -55°C~125°C | Tape & Reel (TR) | - | 4000B | - | yes | Obsolete | 1 (Unlimited) | 24 | - | - | - | - | COMMON I/O PINS, SERIAL INPUT-PARALLEL OUTPUT AND SERIAL INPUT-SERIAL OUTPUT OPERATION AVAILABLE | 3V~18V | DUAL | GULL WING | NOT SPECIFIED | - | 5V | - | NOT SPECIFIED | CD4034 | - | Universal | Not Qualified | Push-Pull | 15V | - | - | - | 3V | - | - | - | - | 170 ns | - | - | - | Shift Register | - | 3-STATE | Register, Bidirectional | TRUE | - | - | 8 | - | POSITIVE EDGE | - | - | 9 | - | 7 MHz | - | 2000000Hz | - | 2mm | - | 5.3mm | - | - | ROHS3 Compliant | - | ||
![]() CD4035BPWE4 Texas Instruments | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | 16 | - | 1 | - | -55°C~125°C | Tube | - | 4000B | - | yes | Obsolete | 1 (Unlimited) | 16 | - | - | - | - | J AND K BAR SERIAL INPUT | 3V~18V | DUAL | GULL WING | NOT SPECIFIED | - | 5V | - | NOT SPECIFIED | CD4035 | - | Parallel or Serial to Serial | Not Qualified | Complementary | 15V | - | - | - | 3V | - | - | - | - | 150 ns | - | - | - | OR, Shift Register | - | - | Shift Register | CONFIGURABLE | - | - | 4 | - | POSITIVE EDGE | - | - | 6 | - | 8 MHz | BIDIRECTIONAL | 2000000Hz | - | - | 5mm | - | - | - | ROHS3 Compliant | - | ||
![]() CD4035BPWG4 Texas Instruments | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | 16 | - | 1 | - | -55°C~125°C | Tube | - | 4000B | - | - | Obsolete | 1 (Unlimited) | 16 | - | - | - | - | J AND K BAR SERIAL INPUT | 3V~18V | DUAL | GULL WING | NOT SPECIFIED | - | 5V | - | NOT SPECIFIED | CD4035 | - | Parallel or Serial to Serial | Not Qualified | Complementary | 15V | - | - | - | 3V | - | - | - | - | 150 ns | - | - | - | OR, Shift Register | - | - | Shift Register | CONFIGURABLE | - | - | 4 | - | POSITIVE EDGE | - | - | 6 | - | 8 MHz | BIDIRECTIONAL | 2000000Hz | - | - | 5mm | - | - | - | ROHS3 Compliant | - | ||
![]() SN74AHC595NSRG4 Texas Instruments | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 16-SOIC (0.209, 5.30mm Width) | 16 | 200.686274mg | - | - | -40°C~85°C | Tape & Reel (TR) | - | 74AHC | - | - | Obsolete | 1 (Unlimited) | 16 | - | - | - | - | PARALLEL OUTPUT IS REGISTERED; UNREGISTERED SERIAL OUTPUT AVAILABLE | 2V~5.5V | DUAL | GULL WING | NOT SPECIFIED | - | 3.3V | - | NOT SPECIFIED | 74AHC595 | - | Serial to Parallel, Serial | Not Qualified | Tri-State | 5V | - | - | - | 2V | - | - | - | - | 10.2 ns | - | - | AHC/VHC/H/U/V | Shift Register | - | 3-STATE | Shift Register | TRUE | - | - | 8 | - | POSITIVE EDGE | - | - | 1 | 9 | - | RIGHT | - | - | 2mm | - | 5.3mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() SN74LV595ADBRG4 Texas Instruments | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 16-SSOP (0.209, 5.30mm Width) | 16 | - | 1 | - | -40°C~85°C | Tape & Reel (TR) | - | 74LV | - | - | Obsolete | 1 (Unlimited) | 16 | - | - | - | - | - | 2V~5.5V | DUAL | GULL WING | NOT SPECIFIED | - | 2.5V | 0.65mm | NOT SPECIFIED | 74LV595 | - | Serial to Parallel, Serial | Not Qualified | Tri-State | - | 5.5V | 3.3V | - | 2V | - | - | - | - | 10.2 ns | - | - | LV/LV-A/LVX/H | Shift Register | - | 3-STATE | Shift Register | TRUE | - | - | 8 | - | POSITIVE EDGE | - | - | - | - | - | RIGHT | 50000000Hz | - | 2mm | 6.2mm | 5.3mm | - | - | ROHS3 Compliant | - | ||
![]() SN74AHCT594DG4 Texas Instruments | In Stock | - | - | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16 | 139.989945mg | - | - | -40°C~85°C | Tube | - | 74AHCT | e4 | yes | Active | 1 (Unlimited) | 16 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | PARALLEL OUTPUT IS REGISTERED | 4.5V~5.5V | DUAL | GULL WING | 260 | - | 5V | - | - | 74AHCT594 | - | Serial to Parallel | - | Push-Pull | 5V | - | 5V | - | - | - | - | 50pF | - | 9.2 ns | - | 10.7 ns | AHCT/VHCT/VT | Shift Register | Unidirectional | - | Shift Register | TRUE | - | - | 8 | - | POSITIVE EDGE | No | 0.02mA | 1 | 9 | - | - | - | 1.75mm | - | 9.9mm | 3.91mm | 1.58mm | No | ROHS3 Compliant | Lead Free | ||
![]() CD74HCT166MG4 Texas Instruments | In Stock | - | - | - | - | Gold | Surface Mount | - | SOIC | 16 | 141.690917mg | 1 | - | - | - | - | - | e4 | - | - | 1 (Unlimited) | 16 | - | - | 125°C | -55°C | SISO OPERATION ALSO AVAILABLE | - | DUAL | GULL WING | 260 | 1 | 5V | - | - | - | 16 | - | - | - | 5V | - | 5V | MILITARY | - | 5.5V | 4.5V | - | 8 | 40 ns | 8μA | 60 ns | HCT | OR, Shift Register | Unidirectional | - | - | TRUE | PARALLEL IN SERIAL OUT | - | - | - | POSITIVE EDGE | - | - | 9 | - | - | - | 20000000Hz | 1.58mm | - | 9.9mm | 3.91mm | - | No | RoHS Compliant | Lead Free | ||
![]() CD4035BMG4 Texas Instruments | In Stock | - | - | - | - | Gold | Surface Mount | - | SOIC | 16 | 141.690917mg | 1 | - | - | - | - | - | e4 | - | - | 1 (Unlimited) | 16 | - | - | 125°C | -55°C | J AND K BAR SERIAL INPUT | - | DUAL | GULL WING | 260 | 1 | 5V | - | NOT SPECIFIED | - | 16 | - | Not Qualified | - | 15V | - | - | MILITARY | - | 18V | 3V | - | - | 150 ns | 100μA | 500 ns | - | OR, Shift Register | Unidirectional | - | - | CONFIGURABLE | PARALLEL IN PARALLEL OUT | - | 4 | - | POSITIVE EDGE | - | - | 6 | - | 8 MHz | - | 2000000Hz | - | - | 9.9mm | 3.9mm | - | - | RoHS Compliant | Lead Free | ||
![]() 74LV165DB,112 Nexperia USA Inc. | 12 |
| Datasheet | 13 Weeks | - | Gold | Surface Mount | Surface Mount | 16-SSOP (0.209, 5.30mm Width) | 16 | - | 1 | - | -40°C~125°C | Tube | 2011 | 74LV | e4 | - | Active | 1 (Unlimited) | 16 | - | - | - | - | CLOCK INHIBIT | 1V~5.5V | DUAL | GULL WING | 260 | - | 3.3V | 0.65mm | 30 | 74LV165 | - | Parallel or Serial to Serial | - | Complementary | 3.3V | 5.5V | - | - | 1V | - | - | 50pF | - | 18 ns | 160μA | - | LV/LV-A/LVX/H | OR, Shift Register | Unidirectional | - | Shift Register | - | - | - | 8 | - | POSITIVE EDGE | - | - | 9 | - | - | - | - | - | 2mm | 6.2mm | 5.3mm | - | No | ROHS3 Compliant | - |