- Manufacturer
- Number of Pins
- Number of Terminations
- Package / Case
- RoHS Status
- Supply Voltage
- Terminal Position
- Base Part Number
- Function
- JESD-609 Code
- Logic Function
- Logic Type
- Moisture Sensitivity Level (MSL)
Attribute column
Categories
Logic - Shift Registers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Number of Elements | Operating Temperature (Max.) | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Packing Method | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Function | Number of Outputs | Qualification Status | Output Type | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Load Capacitance | Number of Bits | Propagation Delay | Quiescent Current | Turn On Delay Time | Family | Logic Function | Direction | Output Characteristics | Logic Type | Output Polarity | Logic IC Type | Max I(ol) | Number of Bits per Element | Interface IC Type | Prop. Delay@Nom-Sup | Trigger Type | Propagation Delay (tpd) | Schmitt Trigger | Power Supply Current-Max (ICC) | Number of Input Lines | Number of Output Lines | fmax-Min | Count Direction | Supply Voltage1-Nom | Multiplexed Display Capability | Max Frequency@Nom-Sup | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 74HCT597DB,112 Nexperia USA Inc. | 49 |
| Datasheet | 13 Weeks | - | Gold | Surface Mount | Surface Mount | 16-SSOP (0.209, 5.30mm Width) | - | 16 | - | 1 | - | - | -40°C~125°C | Tube | 2010 | 74HCT | e4 | - | Active | 1 (Unlimited) | 16 | - | - | - | - | - | - | - | 4.5V~5.5V | DUAL | GULL WING | 260 | - | 5V | 0.65mm | - | - | 30 | 74HCT597 | - | - | Parallel or Serial to Serial | - | - | Push-Pull | 5V | - | - | - | - | - | - | - | 50pF | - | 20 ns | 8μA | 86 ns | HCT | Shift Register | Unidirectional | - | Shift Register | TRUE | - | - | 8 | - | - | POSITIVE EDGE | - | - | - | 9 | - | 20 MHz | - | - | - | - | - | 2mm | 6.2mm | 5.3mm | - | No | - | ROHS3 Compliant | - | ||
![]() HEF4094BT,652 Nexperia USA Inc. | 12 |
| Datasheet | 4 Weeks | - | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | 16 | - | 1 | - | Automotive grade | -40°C~125°C | Tube | 2011 | 4000B | e4 | - | Active | 1 (Unlimited) | 16 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | PARALLEL OUTPUT IS LATCHED; UNLATCHED SERIAL SHIFT RIGHT OUTPUT | - | - | 3V~15V | DUAL | GULL WING | 260 | - | 5V | - | - | - | 30 | 4094 | - | - | Serial to Parallel, Serial | - | Not Qualified | Tri-State | - | - | - | - | 3V | - | - | - | 50pF | - | - | - | - | - | - | - | 3-STATE | Shift Register | TRUE | - | - | 8 | - | - | POSITIVE EDGE | 330 ns | - | - | - | - | 5 MHz | RIGHT | - | - | - | - | - | 9.9mm | 3.9mm | - | - | - | ROHS3 Compliant | - | ||
![]() 74HCT597D,652 Nexperia USA Inc. | 12 |
| Datasheet | 4 Weeks | - | Gold | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | 1 | - | - | -40°C~125°C | Tube | 2013 | 74HCT | e4 | - | Active | 1 (Unlimited) | 16 | - | - | - | - | - | - | - | 4.5V~5.5V | DUAL | GULL WING | 260 | - | 5V | - | - | - | 30 | 74HCT597 | - | - | Parallel or Serial to Serial | - | - | Push-Pull | 5V | - | - | - | - | - | - | - | 50pF | - | 86 ns | 8μA | 86 ns | HCT | Shift Register | Unidirectional | - | Shift Register | TRUE | - | - | 8 | - | - | POSITIVE EDGE | - | - | - | 9 | - | 20 MHz | - | - | - | - | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 74HCT595DB,112 Nexperia USA Inc. | 23 |
| Datasheet | 13 Weeks | - | Gold | Surface Mount | Surface Mount | 16-SSOP (0.209, 5.30mm Width) | - | 16 | - | - | - | - | -40°C~125°C | Tube | 2010 | 74HCT | e4 | - | Active | 1 (Unlimited) | 16 | - | - | - | - | SERIAL STANDARD OUTPUT FOR CASCADING | - | - | 4.5V~5.5V | DUAL | GULL WING | 260 | - | 5V | 0.65mm | - | - | 30 | 74HCT595 | - | - | Serial to Parallel, Serial | - | - | Tri-State | 5V | - | - | - | - | - | - | - | - | - | 25 ns | 160μA | 63 ns | HCT | Shift Register | Unidirectional | 3-STATE | Shift Register | TRUE | - | - | 8 | - | - | POSITIVE EDGE | - | - | - | 1 | 9 | 20 MHz | - | - | - | - | - | 2mm | 6.2mm | 5.3mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74LV594AD Texas Instruments | 31 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | 141.690917mg | 1 | - | - | -40°C~85°C | Tube | - | 74LV | e4 | yes | Active | 1 (Unlimited) | 16 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | PARALLEL OUTPUT IS REGISTERED | - | - | 2V~5.5V | DUAL | GULL WING | 260 | - | 2.5V | - | - | 170MHz | - | 74LV594 | - | - | Serial to Parallel | - | - | Push-Pull | - | 5.5V | 3.3V | - | 2V | 8 | - | - | 50pF | 8 | 19 ns | - | 19 ns | LV/LV-A/LVX/H | Shift Register | Unidirectional | - | Shift Register | TRUE | - | 0.05 A | - | - | - | POSITIVE EDGE | - | No | 0.02mA | - | - | - | - | - | - | - | 1.75mm | - | 9.9mm | 3.91mm | 1.58mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74AHC595DG4 Texas Instruments | In Stock | - | - | - | - | - | Surface Mount | - | SOIC | - | 16 | 141.690917mg | 1 | - | - | - | Rail/Tube | - | - | e4 | - | - | 1 (Unlimited) | 16 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | 125°C | -40°C | PARALLEL OUTPUT IS REGISTERED; UNREGISTERED SERIAL OUTPUT AVAILABLE | - | - | - | DUAL | GULL WING | 260 | 1 | 3.3V | - | - | - | - | - | 16 | - | - | - | - | - | 5V | - | - | AUTOMOTIVE | - | - | 5.5V | 2V | - | 8 | 10.2 ns | - | 18.5 ns | AHC/VHC/H/U/V | Shift Register | Unidirectional | 3-STATE | - | TRUE | SERIAL IN PARALLEL OUT | - | - | - | - | POSITIVE EDGE | - | - | - | - | 9 | - | - | - | - | - | 1.58mm | - | 9.9mm | 3.91mm | - | No | - | RoHS Compliant | Lead Free | ||
![]() SN74LS165AN3 Texas Instruments | In Stock | - | Datasheet | - | - | - | - | - | PDIP | NO | 16 | - | - | 70°C | - | - | - | - | - | - | no | - | - | 16 | - | - | - | - | SISO OPERATION ALSO AVAILABLE | 8542.39.00.01 | - | - | DUAL | THROUGH-HOLE | NOT SPECIFIED | 1 | 5V | 2.54mm | - | - | NOT SPECIFIED | - | 16 | - | - | - | Not Qualified | - | - | 5.25V | 5V | COMMERCIAL | 4.75V | - | - | - | - | 8 | - | - | - | LS | Shift Register | - | - | - | COMPLEMENTARY | PARALLEL IN SERIAL OUT | - | - | - | - | POSITIVE EDGE | 25 ns | - | - | - | - | 25 MHz | RIGHT | - | - | - | - | 5.08mm | 19.305mm | 7.62mm | - | - | - | RoHS Compliant | Contains Lead | ||
![]() CD74AC164ME4 Texas Instruments | In Stock | - | - | - | ACTIVE (Last Updated: 3 days ago) | Gold | Surface Mount | - | SOIC | - | 14 | 129.387224mg | 1 | - | - | - | Rail/Tube | - | - | e4 | yes | - | 1 (Unlimited) | 14 | - | - | 125°C | -55°C | - | - | - | - | DUAL | GULL WING | 260 | 1 | 3V | - | - | - | NOT SPECIFIED | - | 14 | - | - | - | Not Qualified | - | 5V | - | - | MILITARY | - | - | 5.5V | 1.5V | 50pF | - | 12.5 ns | 8μA | 174 ns | AC | Shift Register | Unidirectional | - | - | TRUE | SERIAL IN PARALLEL OUT | - | 8 | - | - | POSITIVE EDGE | - | No | - | 2 | - | 75 MHz | - | - | - | 54000000Hz | 1.75mm | - | 8.65mm | 3.91mm | 1.58mm | - | - | RoHS Compliant | Lead Free | ||
![]() 74LV165D-Q100J Nexperia USA Inc. | 10000 |
| Datasheet | 4 Weeks | - | Gold | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | 1 | - | Automotive grade | -40°C~85°C | Tape & Reel (TR) | 2011 | Automotive, AEC-Q100, 74LV | - | - | Active | 1 (Unlimited) | 16 | - | - | - | - | - | - | - | 1V~5.5V | DUAL | GULL WING | - | - | 3.3V | - | - | - | - | 74LV165 | - | - | Parallel to Serial | - | - | Complementary | 3.3V | 5.5V | - | - | 1V | - | - | - | - | 8 | 18 ns | 160μA | - | LV/LV-A/LVX/H | Shift Register | Unidirectional | - | Shift Register | - | - | - | - | - | - | POSITIVE EDGE | - | - | - | 8 | - | 30 MHz | - | - | - | - | - | - | 9.9mm | 3.9mm | - | - | - | ROHS3 Compliant | - | ||
![]() 74VHCT595BQ-Q100X Nexperia USA Inc. | 19 |
| Datasheet | 8 Weeks | - | Gold | Surface Mount | Surface Mount | 16-VFQFN Exposed Pad | - | 16 | - | 1 | - | Automotive grade | -40°C~125°C | Tape & Reel (TR) | 2013 | Automotive, AEC-Q100, 74VHCT | - | - | Active | 1 (Unlimited) | 16 | - | - | - | - | - | - | - | 4.5V~5.5V | QUAD | NO LEAD | - | - | 5V | 0.5mm | - | - | - | 74VHCT595 | - | - | Serial to Parallel, Serial | - | - | Tri-State | 5V | - | - | - | - | - | - | - | - | 8 | 4 ns | 4μA | - | AHCT/VHCT/VT | Shift Register | Unidirectional | 3-STATE | Shift Register | TRUE | - | - | - | - | - | POSITIVE EDGE | - | - | - | - | 8 | 90 MHz | - | - | - | - | - | - | 3.5mm | 2.5mm | - | - | - | ROHS3 Compliant | - | ||
![]() CD54HC164F3A Texas Instruments | 172 | - | - | - | ACTIVE (Last Updated: 6 days ago) | Lead, Tin | Through Hole | - | CDIP | - | 14 | - | 1 | - | - | - | Rail/Tube | - | - | - | - | - | - | 14 | EAR99 | - | 125°C | -55°C | - | - | - | - | DUAL | - | - | 1 | 4.5V | 2.54mm | - | - | - | - | 14 | - | - | - | - | - | - | - | - | MILITARY | - | - | 6V | 2V | 50pF | 8 | 255 ns | 8μA | 255 ns | HC/UH | Shift Register | Unidirectional | - | - | TRUE | SERIAL IN PARALLEL OUT | 0.0052 A | - | - | - | POSITIVE EDGE | - | No | - | - | - | 24 MHz | - | - | - | 20000000Hz | 5.08mm | - | 19.56mm | 6.67mm | 4.57mm | No | - | RoHS Compliant | Contains Lead | ||
![]() 74LVC594AD-Q100J Nexperia USA Inc. | 12 |
| Datasheet | 4 Weeks | - | Gold | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | 1 | - | Automotive grade | -40°C~125°C | Tape & Reel (TR) | - | Automotive, AEC-Q100, 74LVC | - | - | Active | 1 (Unlimited) | 16 | - | - | - | - | - | - | - | 1.65V~3.6V | DUAL | GULL WING | - | - | 3.3V | - | - | - | - | 74LVC594 | - | - | Serial to Parallel, Serial | - | - | Push-Pull | - | 3.6V | - | - | - | - | - | - | - | - | 18.2 ns | - | - | LVC/LCX/Z | Shift Register | Unidirectional | - | Shift Register | TRUE | - | - | 8 | - | - | POSITIVE EDGE | - | - | - | - | - | - | - | - | - | - | - | - | 9.9mm | 3.9mm | - | - | - | ROHS3 Compliant | - | ||
![]() 74AHC164D-Q100J Nexperia USA Inc. | 12 |
| Datasheet | 4 Weeks | - | Gold | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | - | 1 | - | Automotive grade | -40°C~125°C | Tape & Reel (TR) | 2010 | Automotive, AEC-Q100, 74AHC | - | - | Active | 1 (Unlimited) | 14 | - | - | - | - | - | - | - | 2V~5.5V | DUAL | GULL WING | - | - | 5V | - | - | - | - | 74AHC164 | - | - | Serial to Parallel | - | - | Push-Pull | 5V | - | - | - | 2V | - | - | - | - | - | 9.3 ns | 40μA | - | AHC/VHC/H/U/V | Shift Register | Unidirectional | - | Shift Register | TRUE | - | - | 8 | - | - | POSITIVE EDGE | - | - | - | 2 | - | - | - | - | - | - | - | - | - | 3.9mm | - | - | - | ROHS3 Compliant | - | ||
![]() SN74LV165ANSR Texas Instruments | 1 |
| - | 6 Weeks | ACTIVE (Last Updated: 6 days ago) | - | Surface Mount | Surface Mount | 16-SOIC (0.209, 5.30mm Width) | - | 16 | 200.005886mg | 1 | - | - | -40°C~125°C | Tape & Reel (TR) | - | 74LV | e4 | yes | Active | 1 (Unlimited) | 16 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | SISO OPERATION ALSO AVAILABLE | - | TR | 2V~5.5V | DUAL | GULL WING | 260 | - | 2.5V | - | - | - | NOT SPECIFIED | 74LV165 | - | - | Parallel or Serial to Serial | 2 | Not Qualified | Complementary | 5V | - | 3.3V | - | 2V | - | - | - | 50pF | - | 11.9 ns | - | 28 ns | LV/LV-A/LVX/H | OR, Shift Register | Unidirectional | 3-STATE | Shift Register | - | - | 0.05 A | 8 | - | - | POSITIVE EDGE | - | No | - | 9 | - | 45 MHz | - | - | - | 50000000Hz | 2mm | - | 10.3mm | 5.3mm | 1.95mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() CD4035BF Texas Instruments | 2 | - | Datasheet | - | ACTIVE (Last Updated: 5 days ago) | - | Through Hole | - | CDIP | - | 16 | - | 1 | - | - | - | - | - | - | - | - | - | - | 16 | EAR99 | - | 125°C | -55°C | J AND K BAR SERIAL INPUT | - | TUBE | - | DUAL | - | - | 1 | 5V | - | - | - | - | - | 16 | - | - | - | - | - | - | - | - | MILITARY | - | - | 18V | 3V | 50pF | 4 | 500 ns | 100μA | 500 ns | - | Shift Register | Unidirectional | - | - | CONFIGURABLE | PARALLEL IN PARALLEL OUT | - | - | - | 200 ns | POSITIVE EDGE | - | No | 0.3mA | - | - | 8 MHz | - | - | - | 8000000Hz | 5.08mm | - | 19.56mm | 6.92mm | 4.57mm | No | - | RoHS Compliant | Contains Lead | ||
![]() SN74LS594D Texas Instruments | 980 |
| - | - | - | - | - | - | SOIC | YES | - | - | - | 70°C | - | - | - | - | - | - | no | - | - | 16 | - | - | - | - | - | 8542.39.00.01 | - | - | DUAL | GULL WING | - | 1 | 5V | 1.27mm | - | - | - | - | 16 | R-PDSO-G16 | - | - | Not Qualified | - | - | 5.25V | - | COMMERCIAL | 4.75V | - | - | - | - | 8 | - | - | - | LS | Shift Register | - | - | - | TRUE | SERIAL IN PARALLEL OUT | - | - | - | - | POSITIVE EDGE | 30 ns | - | - | - | - | 20 MHz | RIGHT | - | - | - | - | 1.75mm | 9.9mm | 3.9mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() SN74LS91N Texas Instruments | 16 | - | Datasheet | - | - | - | - | - | PDIP | NO | - | - | - | 70°C | - | - | - | - | - | - | no | - | - | 14 | - | - | - | - | - | 8542.39.00.01 | - | - | DUAL | THROUGH-HOLE | NOT SPECIFIED | 1 | 5V | 2.54mm | not_compliant | - | NOT SPECIFIED | - | - | - | - | - | Not Qualified | - | - | 5.25V | 5V | COMMERCIAL | 4.75V | - | - | - | 15pF | 8 | - | - | - | LS | Shift Register | - | - | - | COMPLEMENTARY | SERIAL IN SERIAL OUT | - | - | - | - | POSITIVE EDGE | 40 ns | - | 20mA | - | - | 10 MHz | RIGHT | - | - | 10000000Hz | - | 5.08mm | 19.305mm | 7.62mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() CD74HC4094PWRE4 Texas Instruments | 19 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | Gold | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | 61.887009mg | - | - | - | -55°C~125°C | Tape & Reel (TR) | - | 74HC | e4 | yes | Active | 1 (Unlimited) | 16 | - | - | - | - | PARALLEL OUTPUT IS LATCHED; SERIAL OUTPUT LATCHED WITH SHIFT CLOCK ALSO AVAILABLE | - | TR | 2V~6V | DUAL | GULL WING | 260 | - | 4.5V | - | - | - | NOT SPECIFIED | 74HC4094 | - | - | Serial to Parallel | - | Not Qualified | Tri-State | 5V | 6V | 2/6V | - | 2V | - | - | - | 50pF | - | 33 ns | 8μA | 295 ns | HC/UH | Latch, Shift Register | Unidirectional | 3-STATE | Shift Register | TRUE | - | 0.0052 A | 8 | - | - | POSITIVE EDGE | - | No | - | 1 | 10 | 24 MHz | - | - | - | 20000000Hz | 1.2mm | - | 5mm | 4.4mm | 1mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() CD74HCT4094MG4 Texas Instruments | In Stock | - | Datasheet | - | - | - | Surface Mount | - | SOIC | - | 16 | 141.690917mg | 1 | - | - | - | Rail/Tube | - | - | e4 | yes | - | 1 (Unlimited) | 16 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | 125°C | -55°C | PARALLEL OUTPUT IS LATCHED; SERIAL OUTPUT LATCHED WITH SHIFT CLOCK ALSO AVAILABLE | - | - | - | DUAL | GULL WING | 260 | 1 | 5V | - | - | - | - | - | 16 | - | - | - | - | - | 5V | - | 5V | MILITARY | - | - | 5.5V | 4.5V | - | 8 | 43 ns | - | 43 ns | HCT | Latch, Shift Register | Unidirectional | 3-STATE | - | TRUE | SERIAL IN PARALLEL OUT | - | - | - | - | POSITIVE EDGE | - | - | - | - | 10 | 60 MHz | - | - | - | 20000000Hz | - | - | 9.9mm | 3.9mm | - | No | - | RoHS Compliant | Contains Lead | ||
![]() HV9408PJ-G Microchip Technology | 2000 |
| Datasheet | 8 Weeks | - | - | Surface Mount | Surface Mount | 44-LCC (J-Lead) | - | 44 | 2.386605g | 1 | - | Industrial grade | -40°C~85°C | Tube | 2011 | - | e3 | - | Active | 3 (168 Hours) | 44 | EAR99 | Matte Tin (Sn) - annealed | - | - | - | - | - | 4.5V~5.5V | QUAD | J BEND | 245 | - | 5V | - | - | - | 40 | HV9408 | - | - | Serial to Parallel | - | Not Qualified | Push-Pull | - | - | - | - | - | - | - | - | - | - | 110 ns | - | 110 ns | - | Latch, Shift Register | Unidirectional | - | Shift Register | - | - | - | 32 | EL DISPLAY DRIVER | - | - | - | - | - | 2 | - | 8 MHz | - | 60V | NO | - | - | - | - | 16.59mm | - | - | - | ROHS3 Compliant | - |