- Manufacturer
- Number of Pins
- Number of Terminations
- Package / Case
- RoHS Status
- Supply Voltage
- Terminal Position
- Base Part Number
- Function
- JESD-609 Code
- Logic Function
- Logic Type
- Moisture Sensitivity Level (MSL)
Attribute column
Categories
Logic - Shift Registers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Material | Housing material | Number of Terminals | Backlight voltage | Button and head shape | Date Of Intro | Diameter after shrinking | Diameter before shrinking | Dielectric strength | Final diameter after shrinkage | Gross weight | Ihs Manufacturer | Indicator type | Installation diameter | LED working life | Load Capacitance (CL) | Mfr | Moisture Sensitivity Levels | Number of switching cycles (electrical) | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Protection class | Relative humidity | RoHS | Rohs Code | Shrink after diameter | Shrink after thickness | Shrink to diameter | Shrinkage diameter | Shrinkage temperature | Shrinking temperature | Supply Voltage-Nom (Vsup) | Switching scheme | Thickness after shrinkage | Thickness after shrinking | Transport packaging size/quantity | Packaging | JESD-609 Code | Pbfree Code | Part Status | ECCN Code | Type | Terminal Finish | Color | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Working voltage | Supply Voltage-Max (Vsup) | Contact resistance | Temperature Grade | Supply Voltage-Min (Vsup) | Insulation resistance | Number of Bits | Switch type | Family | Output Characteristics | Seated Height-Max | Operating temperature range | Rated current | Output Polarity | Logic IC Type | Screening Level | Trigger Type | Propagation Delay (tpd) | Shrinkage ratio | fmax-Min | Count Direction | Rated voltage | Max Frequency@Nom-Sup | Saturation Current | Operating voltage | Contacts | Backlight color | Shrink ratio | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 74AHC595PW NXP Semiconductors | 37565 | - | Datasheet | YES | - | - | 16 | - | - | - | - | - | - | - | - | NXP SEMICONDUCTORS | - | - | - | - | - | - | - | 125 °C | -40 °C | - | PLASTIC/EPOXY | TSSOP | 4.40 MM, PLASTIC, MO-153, SOT403-1, TSSOP-16 | TSSOP16,.25 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Transferred | TSSOP | - | - | - | Yes | - | - | - | - | - | - | 5 V | - | - | - | - | - | e4 | Yes | - | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 8542.39.00.01 | DUAL | GULL WING | 260 | 1 | 0.65 mm | unknown | 30 | 16 | R-PDSO-G16 | Not Qualified | - | 5.5 V | - | AUTOMOTIVE | 2 V | - | 8 | - | AHC/VHC/H/U/V | 3-STATE | 1.1 mm | - | - | TRUE | SERIAL IN PARALLEL OUT | - | POSITIVE EDGE | 20.1 ns | - | 90 MHz | RIGHT | - | 40000000 Hz | 1 | - | - | - | - | 5 mm | 4.4 mm | ||
![]() 74HCT164BQ NXP Semiconductors | 1000 | - | Datasheet | YES | - | - | 14 | - | - | - | - | - | - | - | - | NXP SEMICONDUCTORS | - | - | - | - | - | - | - | 125 °C | -40 °C | - | PLASTIC/EPOXY | HVQCCN | 2.50 X 3 MM, 0.85 MM HEIGHT, PLASTIC, MO-241, SOT762-1, DHVQFN-14 | LCC14,.1X.12,20 | RECTANGULAR | CHIP CARRIER, HEAT SINK/SLUG, VERY THIN PROFILE | Transferred | QFN | - | - | - | Yes | - | - | - | - | - | - | 5 V | - | - | - | - | - | e4 | - | - | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 8542.39.00.01 | QUAD | NO LEAD | 260 | 1 | 0.5 mm | compliant | 30 | 14 | R-PQCC-N14 | Not Qualified | - | 5.5 V | - | AUTOMOTIVE | 4.5 V | - | 8 | - | HCT | - | 1 mm | - | - | TRUE | SERIAL IN PARALLEL OUT | - | POSITIVE EDGE | 54 ns | - | 18 MHz | RIGHT | - | 18000000 Hz | 1 | - | - | - | - | 3 mm | 2.5 mm | ||
![]() 74HCT164BQ Philips Semiconductors | In Stock | - | Datasheet | YES | - | - | 14 | - | - | - | - | - | - | - | - | PHILIPS SEMICONDUCTORS | - | - | - | - | - | - | - | 125 °C | -40 °C | - | PLASTIC/EPOXY | QCCN | QCCN, LCC14,.1X.12,20 | LCC14,.1X.12,20 | RECTANGULAR | CHIP CARRIER | Transferred | - | - | - | - | No | - | - | - | - | - | - | 5 V | - | - | - | - | - | e0 | - | - | - | - | Tin/Lead (Sn/Pb) | - | - | 8542.39.00.01 | QUAD | NO LEAD | - | 1 | 0.5 mm | unknown | - | - | R-PQCC-N14 | Not Qualified | - | - | - | AUTOMOTIVE | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 18000000 Hz | - | - | - | - | - | - | - | ||
![]() 74VHCT595D Nexperia | In Stock | - | Datasheet | YES | Polyolefin | - | 16 | - | - | 2017-02-01 | - | - | - | - | 261.00 | NEXPERIA | - | - | - | - | Cree LED | - | - | 125 °C | -40 °C | - | PLASTIC/EPOXY | SOP | SOP-16 | - | RECTANGULAR | SMALL OUTLINE | Active | - | - | - | - | Yes | 50.0 mm | 1.5 mm | 100.0 mm | - | - | +80...+120 °C | 5 V | - | - | - | 105*20*16/50 | Tape & Reel (TR);Cut Tape (CT);Digi-Reel® | e4 | - | Active | - | Non-flame-retardant heat-shrink tubing | NICKEL PALLADIUM GOLD | black | - | 8542.39.00.01 | DUAL | GULL WING | 260 | 1 | 1.27 mm | compliant | 30 | - | R-PDSO-G16 | - | - | 5.5 V | - | AUTOMOTIVE | 4.5 V | - | 8 | - | AHCT/VHCT/VT | 3-STATE | 1.75 mm | -55...+125 °C | - | TRUE | SERIAL IN PARALLEL OUT | - | POSITIVE EDGE | 12 ns | - | 90 MHz | RIGHT | - | - | 1 | 600 V | - | - | 2 : 1 | 9.9 mm | 3.9 mm | ||
![]() 74AHC595D Nexperia | 10000 | - | Datasheet | YES | Polyolefin | - | 16 | - | - | - | 1.25 mm | 2.5 mm | - | - | 3.40 | NEXPERIA | - | - | - | - | Nordic Semiconductor ASA | - | - | 125 °C | -40 °C | - | PLASTIC/EPOXY | SOP | 3.90 MM, PLASTIC, MS-012, SOT109-1, SOP-16 | - | RECTANGULAR | SMALL OUTLINE | Active | - | - | - | - | Yes | - | - | - | - | +80...+120 °C | - | 5 V | - | - | 0.38 mm | 105*20*16/1500 | Tape & Reel (TR);Cut Tape (CT);Digi-Reel® | e4 | - | Active | - | Non-flame-retardant heat shrink tube | NICKEL PALLADIUM GOLD | Black | - | 8542.39.00.01 | DUAL | GULL WING | 260 | 1 | 1.27 mm | compliant | 30 | - | R-PDSO-G16 | Not Qualified | 600 V | 5.5 V | - | AUTOMOTIVE | 2 V | - | 8 | - | AHC/VHC/H/U/V | 3-STATE | 1.75 mm | -55...+125 °C | - | TRUE | SERIAL IN PARALLEL OUT | - | POSITIVE EDGE | 20.1 ns | 2 : 1 | 90 MHz | RIGHT | - | - | 1 | - | - | - | - | 1 m | 3.9 mm | ||
![]() 74LV165APW Nexperia | 27500 | - | Datasheet | YES | Polyolefin | - | 16 | - | - | 2017-02-01 | - | - | - | 0.75 mm | 2.20 | NEXPERIA | - | - | - | - | - | - | - | 85 °C | -40 °C | - | PLASTIC/EPOXY | TSSOP | TSSOP-16 | - | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Active | - | - | - | - | Yes | - | - | - | 1.5 mm | +80...+120 °C | - | 2.5 V | - | 0.32 mm | - | 105*20*16/2000 | - | e4 | - | - | - | Non-combustible heat shrink tubing | NICKEL PALLADIUM GOLD | Green | - | 8542.39.00.01 | DUAL | GULL WING | 260 | 1 | 0.65 mm | compliant | 30 | - | R-PDSO-G16 | - | - | 5.5 V | - | INDUSTRIAL | 2 V | - | 8 | - | LV/LV-A/LVX/H | - | 1.1 mm | -55...+125 °C | - | COMPLEMENTARY | PARALLEL IN SERIAL OUT | - | POSITIVE EDGE | 26 ns | - | 90 MHz | RIGHT | - | - | 1 | 600 V | - | - | 2 : 1 | 1 m | 4.4 mm | ||
![]() HEF4094BP NXP Semiconductors | 53 | - | Datasheet | NO | - | nickel-plated brass | 16 | 12 V | ring - cone; protruding flat button | - | - | - | 2000 (50 Hz / 1 min) V | - | 14.80 | NXP SEMICONDUCTORS | ring | 16 mm | ≥40000 hours | 50 pF | - | - | ≥50000 | 125 °C | -40 °C | - | PLASTIC/EPOXY | DIP | 0.300 INCH, PLASTIC, SOT38-4, DIP-16 | DIP16,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | IP65 | 45...85 % | - | Yes | - | - | - | - | - | - | 5 V | ON-(ON) latch-free | - | - | 62*27.5*28/100 | - | e4 | Yes | - | EAR99 | - | NICKEL PALLADIUM GOLD | - | PARALLEL OUTPUT IS LATCHED; UNLATCHED SERIAL SHIFT RIGHT OUTPUT | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | compliant | - | 16 | R-PDIP-T16 | Not Qualified | - | 15 V | 50 mΩ at most | AUTOMOTIVE | 3 V | ≥1000 MΩ | 8 | LAS2-GQPF series vandal-resistant button with backlight | 4000/14000/40000 | 3-STATE | 4.2 mm | -25…+55 °C | 3 A | TRUE | SERIAL IN PARALLEL OUT | - | POSITIVE EDGE | 330 ns | - | 14 MHz | RIGHT | 250 V | 5000000 Hz | - | - | 3Pin+2Pin | red | - | 19.025 mm | 7.62 mm | ||
![]() 74HC164D Philips Semiconductors | 100 | - | Datasheet | YES | - | - | 14 | - | - | - | - | - | - | - | - | PHILIPS SEMICONDUCTORS | - | - | - | - | - | - | - | 85 °C | -40 °C | - | PLASTIC/EPOXY | SOP | - | SOP14,.25 | RECTANGULAR | SMALL OUTLINE | Transferred | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | e4 | - | - | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 8542.39.00.01 | DUAL | GULL WING | - | 1 | 1.27 mm | unknown | - | - | R-PDSO-G14 | Not Qualified | - | - | - | INDUSTRIAL | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24000000 Hz | - | - | - | - | - | - | - | ||
![]() 74HC595PW NXP Semiconductors | In Stock | - | Datasheet | YES | - | - | 16 | - | - | - | - | - | - | - | - | NXP SEMICONDUCTORS | - | - | - | - | - | 1 | - | 125 °C | -40 °C | - | PLASTIC/EPOXY | TSSOP | 4.40 MM, PLASTIC, MO-153, SOT-403-1, TSSOP-16 | TSSOP16,.25 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Transferred | TSSOP | - | - | - | Yes | - | - | - | - | - | - | 5 V | - | - | - | - | - | e4 | Yes | - | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | SERIAL STANDARD OUTPUT FOR CASCADING | 8542.39.00.01 | DUAL | GULL WING | 260 | 1 | 0.65 mm | unknown | 30 | 16 | R-PDSO-G16 | Not Qualified | - | 6 V | - | AUTOMOTIVE | 2 V | - | 8 | - | HC/UH | 3-STATE | 1.1 mm | - | - | TRUE | SERIAL IN PARALLEL OUT | - | POSITIVE EDGE | 265 ns | - | 24 MHz | RIGHT | - | 20000000 Hz | - | - | - | - | - | 5 mm | 4.4 mm | ||
![]() 74HC595PW Philips Semiconductors | 20000 | - | Datasheet | YES | - | - | 16 | - | - | - | - | - | - | - | - | PHILIPS SEMICONDUCTORS | - | - | - | - | - | - | - | 125 °C | -40 °C | - | PLASTIC/EPOXY | TSSOP | - | TSSOP16,.25 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Transferred | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8542.39.00.01 | DUAL | GULL WING | 260 | 1 | 0.635 mm | unknown | - | - | R-PDSO-G16 | Not Qualified | - | - | - | AUTOMOTIVE | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20000000 Hz | - | - | - | - | - | - | - | ||
![]() 74HC595PW Nexperia | 3000 | - | Datasheet | YES | - | - | 16 | - | - | 1990-09-01 | - | - | - | - | - | NEXPERIA | - | - | - | - | - | 1 | - | 125 °C | -40 °C | - | PLASTIC/EPOXY | TSSOP | - | - | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Active | - | - | - | - | Yes | - | - | - | - | - | - | 5 V | - | - | - | - | - | e4 | - | - | EAR99 | - | NICKEL PALLADIUM GOLD | - | SERIAL STANDARD OUTPUT FOR CASCADING | 8542.39.00.01 | DUAL | GULL WING | 260 | 1 | 0.65 mm | compliant | 30 | - | R-PDSO-G16 | Not Qualified | - | 6 V | - | AUTOMOTIVE | 2 V | - | 8 | - | HC/UH | 3-STATE | 1.1 mm | - | - | TRUE | SERIAL IN PARALLEL OUT | - | POSITIVE EDGE | 240 ns | - | 24 MHz | RIGHT | - | - | - | - | - | - | - | 5 mm | 4.4 mm | ||
![]() 54F164DMQB National Semiconductor Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 54F164DMQB Fairchild Semiconductor Corporation | In Stock | - | Datasheet | NO | - | - | 14 | - | - | - | - | - | - | - | - | FAIRCHILD SEMICONDUCTOR CORP | - | - | - | - | - | - | - | 125 °C | -55 °C | - | CERAMIC, GLASS-SEALED | DIP | DIP, DIP14,.3 | DIP14,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | - | - | - | No | - | - | - | - | - | - | 5 V | - | - | - | - | - | e0 | - | - | - | - | TIN LEAD | - | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | unknown | - | 14 | R-GDIP-T14 | Not Qualified | - | 5.5 V | - | MILITARY | 4.5 V | - | 8 | - | F/FAST | - | 5.08 mm | - | - | TRUE | SERIAL IN PARALLEL OUT | 38535Q/M;38534H;883B | POSITIVE EDGE | 13 ns | - | 90 MHz | RIGHT | - | - | - | - | - | - | - | 19.43 mm | 7.62 mm | ||
![]() AiP74HC595TA16.TR Wuxi I-core Elec | 30000 |
| Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | - | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 74AHC594PW Nexperia | 15000 | - | Datasheet | YES | - | - | 16 | - | - | - | - | - | - | - | - | NEXPERIA | - | - | - | - | - | - | - | 125 °C | -40 °C | - | PLASTIC/EPOXY | TSSOP | 4.40 MM, PLASTIC, MO-153, SOT-403-1, TSSOP-16 | - | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Active | - | - | - | - | Yes | - | - | - | - | - | - | 5 V | - | - | - | - | - | e4 | - | - | EAR99 | - | NICKEL PALLADIUM GOLD | - | - | 8542.39.00.01 | DUAL | GULL WING | 260 | 1 | 0.65 mm | compliant | 30 | - | R-PDSO-G16 | Not Qualified | - | 5.5 V | - | AUTOMOTIVE | 2 V | - | 8 | - | HC/UH | - | 1.1 mm | - | - | TRUE | SERIAL IN PARALLEL OUT | - | POSITIVE EDGE | 15.1 ns | - | 90 MHz | RIGHT | - | - | 1 | - | - | - | - | 5 mm | 4.4 mm | ||
![]() HD74LS164P Renesas Electronics Corporation | In Stock | - | Datasheet | NO | - | - | 14 | - | - | - | - | - | - | - | - | RENESAS ELECTRONICS CORP | - | - | - | - | - | - | - | 75 °C | -20 °C | - | PLASTIC/EPOXY | DIP | 6.30 X 19.20 MM, 2.54 MM PITCH, PLASTIC, DIP-14 | DIP14,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | - | - | - | Yes | - | - | - | - | - | - | 5 V | - | - | - | - | - | - | Yes | - | - | - | - | - | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | NOT SPECIFIED | 1 | 2.54 mm | unknown | NOT SPECIFIED | 14 | R-PDIP-T14 | Not Qualified | - | 5.25 V | - | COMMERCIAL EXTENDED | 4.75 V | - | 8 | - | LS | - | 5.06 mm | - | - | TRUE | SERIAL IN PARALLEL OUT | - | POSITIVE EDGE | 32 ns | - | 25 MHz | RIGHT | - | 25000000 Hz | - | - | - | - | - | 19.2 mm | 7.62 mm | ||
![]() 74AHC164D NXP Semiconductors | 25 | - | Datasheet | YES | - | - | 14 | - | - | - | - | - | - | - | - | NXP SEMICONDUCTORS | - | - | - | - | - | - | - | 125 °C | -40 °C | - | PLASTIC/EPOXY | SOP | 3.90 MM, PLASTIC, MS-012, SOT-108-1, SOP-14 | SOP14,.25 | RECTANGULAR | SMALL OUTLINE | Transferred | SOIC | - | - | - | Yes | - | - | - | - | - | - | 5 V | - | - | - | - | - | e4 | Yes | - | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 8542.39.00.01 | DUAL | GULL WING | 260 | 1 | 1.27 mm | unknown | 30 | 14 | R-PDSO-G14 | Not Qualified | - | 5.5 V | - | AUTOMOTIVE | 2 V | - | 8 | - | AHC/VHC/H/U/V | - | 1.75 mm | - | - | TRUE | SERIAL IN PARALLEL OUT | - | POSITIVE EDGE | 20.5 ns | - | 85 MHz | RIGHT | - | 35000000 Hz | 1 | - | - | - | - | 8.65 mm | 3.9 mm | ||
![]() 74AHC164D Nexperia | 10000 | - | Datasheet | YES | - | - | 14 | - | - | - | - | - | - | - | - | NEXPERIA | - | - | - | - | - | - | - | 125 °C | -40 °C | - | PLASTIC/EPOXY | SOP | 3.90 MM, PLASTIC, MS-012, SOT-108-1, SOP-14 | - | RECTANGULAR | SMALL OUTLINE | Active | - | - | - | - | Yes | - | - | - | - | - | - | 5 V | - | - | - | - | - | e4 | - | - | - | - | NICKEL PALLADIUM GOLD | - | - | 8542.39.00.01 | DUAL | GULL WING | 260 | 1 | 1.27 mm | compliant | 30 | - | R-PDSO-G14 | Not Qualified | - | 5.5 V | - | AUTOMOTIVE | 2 V | - | 8 | - | AHC/VHC/H/U/V | - | 1.75 mm | - | - | TRUE | SERIAL IN PARALLEL OUT | - | POSITIVE EDGE | 20.5 ns | - | 85 MHz | RIGHT | - | - | 1 | - | - | - | - | 8.65 mm | 3.9 mm | ||
![]() SN54LS164J AMD | In Stock | - | Datasheet | NO | - | - | 14 | - | - | - | - | - | - | - | - | ADVANCED MICRO DEVICES INC | - | - | - | - | - | - | - | 125 °C | -55 °C | - | CERAMIC | DIP | DIP, DIP14,.3 | DIP14,.3 | RECTANGULAR | IN-LINE | Obsolete | - | - | - | - | No | - | - | - | - | - | - | 5 V | - | - | - | - | - | e0 | - | - | - | - | Tin/Lead (Sn/Pb) | - | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | unknown | - | - | R-XDIP-T14 | Not Qualified | - | 5.5 V | - | MILITARY | 4.5 V | - | 8 | - | LS | - | - | - | - | TRUE | SERIAL IN PARALLEL OUT | MIL-STD-883 Class C | POSITIVE EDGE | 32 ns | - | - | RIGHT | - | - | - | - | - | - | - | - | - | ||
![]() SN54LS164J onsemi | In Stock | - | Datasheet | NO | - | - | 14 | - | - | - | - | - | - | - | - | ON SEMICONDUCTOR | - | - | - | - | - | - | - | 70 °C | - | - | CERAMIC, METAL-SEALED COFIRED | DIP | DIP, | - | RECTANGULAR | IN-LINE | Obsolete | DIP | - | - | - | - | - | - | - | - | - | - | 5 V | - | - | - | - | - | - | - | - | - | - | - | - | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | unknown | - | 14 | R-CDIP-T14 | Not Qualified | - | 5.5 V | - | COMMERCIAL | 4.5 V | - | 8 | - | LS | - | 5.08 mm | - | - | TRUE | SERIAL IN PARALLEL OUT | - | POSITIVE EDGE | 32 ns | - | 25 MHz | RIGHT | - | - | - | - | - | - | - | 19.495 mm | 7.62 mm |