- Manufacturer
- Number of Pins
- Number of Terminations
- Package / Case
- RoHS Status
- Supply Voltage
- Terminal Position
- Base Part Number
- Function
- JESD-609 Code
- Logic Function
- Logic Type
- Moisture Sensitivity Level (MSL)
Attribute column
Categories
Logic - Shift Registers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Surface Mount | Number of Terminals | Counter Type | Counting Sequence | Date Of Intro | Factory Pack Quantity | Ihs Manufacturer | Load Capacitance (CL) | Logic Family | Maximum Operating Temperature | Minimum Operating Temperature | Moisture Sensitivity Levels | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Propagation Delay Time | Qualification | Reset Type | RoHS | Rohs Code | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom (Vsup) | Timing Type | Tradename | Packaging | Series | JESD-609 Code | Pbfree Code | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Function | Qualification Status | Output Type | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Circuits | Number of Bits | Input Type | Family | Output Characteristics | Seated Height-Max | Logic Type | Output Polarity | Logic IC Type | Number of Bits per Element | Trigger Type | High Level Output Current | Propagation Delay (tpd) | Low Level Output Current | Power Supply Current-Max (ICC) | Number of Input Lines | Number of Output Lines | fmax-Min | Count Direction | Max Frequency@Nom-Sup | Product | Saturation Current | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SN54LS164J Freescale Semiconductor | In Stock | - | Datasheet | - | NO | 14 | - | - | - | - | MOTOROLA SEMICONDUCTOR PRODUCTS | - | - | - | - | - | - | 125 °C | -55 °C | - | CERAMIC | DIP | DIP, DIP14,.3 | DIP14,.3 | RECTANGULAR | IN-LINE | Obsolete | - | - | - | - | - | No | - | - | 5 V | - | - | - | - | e0 | - | Tin/Lead (Sn/Pb) | - | - | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | unknown | - | - | R-XDIP-T14 | - | Not Qualified | - | - | - | 5 V | MILITARY | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25000000 Hz | - | - | - | - | ||
![]() 74HCT165D NXP Semiconductors | 25000 | - | Datasheet | - | YES | 16 | - | - | - | - | NXP SEMICONDUCTORS | 50 pF | - | - | - | - | - | 125 °C | -40 °C | - | PLASTIC/EPOXY | SOP | 3.90 MM, PLASTIC, MS-012, SOT-109-1, SOP-16 | SOP16,.25 | RECTANGULAR | SMALL OUTLINE | Transferred | SOIC | - | - | - | - | Yes | - | - | 5 V | - | - | - | - | e4 | Yes | Nickel/Palladium/Gold (Ni/Pd/Au) | CLOCK INHIBIT | 8542.39.00.01 | DUAL | GULL WING | 260 | 1 | 1.27 mm | unknown | 30 | 16 | R-PDSO-G16 | - | Not Qualified | - | - | 5.5 V | - | AUTOMOTIVE | 4.5 V | - | 8 | - | HCT | - | 1.75 mm | - | COMPLEMENTARY | PARALLEL IN SERIAL OUT | - | POSITIVE EDGE | - | 51 ns | - | - | - | - | 17 MHz | RIGHT | 21000000 Hz | - | 1 | 9.9 mm | 3.9 mm | ||
![]() SN74AC595PWR Texas Instruments | 15210 | - | Datasheet | TSSOP-16 | - | - | D-Type | Serial to Parallel | - | 3000 | - | - | AC | + 125 C | - 40 C | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | 6 V | 1.5 V | - | - | - | Reel | SN74AC595 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3-State | 1.5 V to 6 V | - | - | - | - | - | 8 bit | CMOS | - | - | - | D-Type | - | - | - | - | - 24 mA | - | 24 mA | - | 5 Input | 9 Output | - | - | - | Counter Shift Registers | - | - | - | ||
![]() 74LV165APW NXP Semiconductors | In Stock | - | Datasheet | - | YES | 16 | - | - | - | - | NXP SEMICONDUCTORS | - | - | - | - | 1 | - | 85 °C | -40 °C | - | PLASTIC/EPOXY | TSSOP | 4.40 MM, PLASTIC, MO-153, SOT-403-1, TSSOP-16 | TSSOP16,.25 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Transferred | TSSOP | - | - | - | - | Yes | - | - | 3.3 V | - | - | - | - | e4 | Yes | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 8542.39.00.01 | DUAL | GULL WING | 260 | 1 | 0.65 mm | compliant | 30 | 16 | R-PDSO-G16 | - | Not Qualified | - | - | 5.5 V | - | INDUSTRIAL | 2 V | - | 8 | - | LV/LV-A/LVX/H | - | 1.1 mm | - | COMPLEMENTARY | PARALLEL IN SERIAL OUT | - | POSITIVE EDGE | - | 26 ns | - | - | - | - | 90 MHz | RIGHT | 35000000 Hz | - | - | 5 mm | 4.4 mm | ||
![]() 74HC594DB Nexperia | In Stock | - | Datasheet | - | YES | 16 | - | - | 1991-12-01 | - | NEXPERIA | - | - | - | - | - | - | 125 °C | -40 °C | - | PLASTIC/EPOXY | SSOP | SSOP, | - | RECTANGULAR | SMALL OUTLINE, SHRINK PITCH | Obsolete | - | - | - | - | - | Yes | - | - | 5 V | - | - | - | - | e4 | - | NICKEL PALLADIUM GOLD | PARALLEL OUTPUT IS REGISTERED; UNREGISTERED SERIAL SHIFT RIGHT OUTPUT | 8542.39.00.01 | DUAL | GULL WING | 260 | 1 | 0.65 mm | compliant | 30 | - | R-PDSO-G16 | - | Not Qualified | - | - | 6 V | - | AUTOMOTIVE | 2 V | - | 8 | - | HC/UH | - | 2 mm | - | TRUE | SERIAL IN PARALLEL OUT | - | POSITIVE EDGE | - | 225 ns | - | - | - | - | 24 MHz | RIGHT | - | - | 1 | 6.2 mm | 5.3 mm | ||
![]() AIP74HC164TA14.TR Wuxi I-core Elec | 100000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | - | - | true | - | - | - | - | - | - | - | 74HC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 74HC595MT/TR HGSEMI | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | - | - | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HD74LS166AP Renesas Electronics Corporation | 36000 | - | Datasheet | - | NO | 16 | - | - | - | - | RENESAS ELECTRONICS CORP | - | - | - | - | 1 | - | 75 °C | -20 °C | - | PLASTIC/EPOXY | DIP | DIP, DIP16,.3 | DIP16,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | - | - | - | - | Yes | - | - | 5 V | - | - | - | - | - | - | - | SISO OPERATION ALSO AVAILABLE | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | compliant | - | 16 | R-PDIP-T16 | - | Not Qualified | - | - | 5.25 V | - | COMMERCIAL EXTENDED | 4.75 V | - | 8 | - | LS | - | 5.06 mm | - | TRUE | PARALLEL IN SERIAL OUT | - | POSITIVE EDGE | - | 25 ns | - | - | - | - | 25 MHz | RIGHT | 25000000 Hz | - | - | 19.2 mm | 7.62 mm | ||
![]() TC74HC4094AF Toshiba America Electronic Components | 1153 | - | Datasheet | - | YES | 16 | - | - | - | - | TOSHIBA CORP | 50 pF | - | - | - | - | - | 85 °C | -40 °C | - | PLASTIC/EPOXY | SOP | SOP, SOP16,.3 | SOP16,.3 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | - | - | - | - | No | - | - | 5 V | - | - | - | - | e0 | Yes | TIN LEAD | - | 8542.39.00.01 | DUAL | GULL WING | - | 1 | 1.27 mm | unknown | - | 16 | R-PDSO-G16 | - | Not Qualified | - | - | 6 V | - | INDUSTRIAL | 2 V | - | 8 | - | HC/UH | 3-STATE | 1.9 mm | - | TRUE | SERIAL IN PARALLEL OUT | - | POSITIVE EDGE | - | 250 ns | - | 50 mA | - | - | 28 MHz | RIGHT | 24000000 Hz | - | - | 10.3 mm | 5.3 mm | ||
![]() TC40194BP Toshiba America Electronic Components | In Stock | - | Datasheet | - | NO | 16 | - | - | - | - | TOSHIBA CORP | 50 pF | - | - | - | - | - | 85 °C | -40 °C | - | PLASTIC/EPOXY | DIP | DIP, DIP16,.3 | DIP16,.3 | RECTANGULAR | IN-LINE | Active | DIP | - | - | - | - | No | - | - | 5 V | - | - | - | - | e0 | No | TIN LEAD | HOLD MODE | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | unknown | - | 16 | R-PDIP-T16 | - | Not Qualified | - | - | 18 V | - | INDUSTRIAL | 3 V | - | 4 | - | 4000/14000/40000 | - | 4.45 mm | - | TRUE | PARALLEL IN PARALLEL OUT | - | POSITIVE EDGE | - | 440 ns | - | - | - | - | 1.5 MHz | BIDIRECTIONAL | 1500000 Hz | - | - | 19.25 mm | 7.62 mm | ||
![]() SN74S299J Rochester Electronics LLC | In Stock | - | Datasheet | - | NO | 20 | - | - | - | - | ROCHESTER ELECTRONICS LLC | - | - | - | - | - | - | 70 °C | - | - | CERAMIC, GLASS-SEALED | DIP | DIP, | - | RECTANGULAR | IN-LINE | Contact Manufacturer | - | - | - | - | - | - | - | - | 5 V | - | - | - | - | - | - | - | HOLD MODE; COMMON I/O PINS; TOTEMPOLE SERIAL SHIFT RIGHT & SHIFT LEFT OUTPUTS; GATED OUTPUT CONTROL | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | unknown | - | - | R-GDIP-T20 | - | - | - | - | 5.25 V | - | COMMERCIAL | 4.75 V | - | 8 | - | S | 3-STATE | 5.08 mm | - | TRUE | PARALLEL IN PARALLEL OUT | - | POSITIVE EDGE | - | 21 ns | - | - | - | - | 50 MHz | BIDIRECTIONAL | - | - | - | 24.195 mm | 7.62 mm | ||
![]() AF54RHC5942ENT-R Apogee Semiconductor | In Stock | - | - | TSSOP-14 | - | - | - | Serial to Parallel | - | 250 | - | - | AF54RHC | + 125 C | - 55 C | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | 24 ns | - | Power-On | RoHS Compliant By Exemption | - | 5.5 V | 1.65 V | - | - | LEO | Reel | AF54RHC594 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.65 V to 5.5 V | - | - | - | - | 8 Output | 8 bit | - | - | - | - | CMOS | - | - | - | - | - 24 mA | - | 24 mA | - | 1 Input | 8 Output | - | - | - | Shift Register | - | - | - | ||
![]() MC74HC595ADR2G-Q onsemi | 3011 |
| Datasheet | SOIC-16 | - | - | D-Type | Serial to Serial/Parallel | - | 2500 | - | - | HC | + 125 C | - 55 C | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | 24 ns | AEC-Q100 | Asynchronous | N | - | 6 V | 2 V | - | Asynchronous | - | Reel | MC74HC595A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Shift Register | - | CMOS | 2 V to 6 V | - | - | - | - | 2 Circuit | 8 bit | - | - | - | - | CMOS | - | - | - | - | 6 mA | - | 6 mA | - | 3 Input | 3 Output | - | - | - | Shift Registers | - | - | - | ||
![]() AP54RHC164ELT-R Apogee Semiconductor | In Stock | - | Datasheet | TSSOP-14 | - | - | Serial-In, Parallel-Out | Serial to Parallel | - | 250 | - | - | AP54RHC | + 125 C | - 55 C | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | 35 ns | - | - | RoHS Compliant By Exemption | - | 5.5 V | 1.65 V | - | - | - | Reel | AP54RHC164 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Parallel | - | - | - | - | - | 8 Circuit | 8 bit | - | - | - | - | CMOS | - | - | - | - | - | - | - | - | 2 Input | - | - | - | - | - | - | - | - | ||
![]() AF54RHC164ENT-R Apogee Semiconductor | In Stock | - | - | TSSOP-14 | - | - | - | Serial to Parallel | - | 250 | - | - | AF54RHC | + 125 C | - 55 C | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | 35 ns | - | Power-On | RoHS Compliant By Exemption | - | 5.5 V | 1.65 V | - | - | LEO | Reel | AF54RHC164 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.65 V to 5.5 V | - | - | - | - | 8 Circuit | 8 bit | - | - | - | - | CMOS | - | - | - | - | - 24 mA | - | 24 mA | - | 4 Input | 8 Output | - | - | - | Shift Register | - | - | - | ||
![]() DM74L95N National Semiconductor Corporation | In Stock | - | Datasheet | - | NO | 14 | - | - | - | - | NATIONAL SEMICONDUCTOR CORP | - | - | - | - | - | - | 70 °C | - | - | PLASTIC/EPOXY | DIP | - | DIP14,.3 | RECTANGULAR | IN-LINE | Obsolete | - | - | - | - | - | No | - | - | 5 V | - | - | - | - | e0 | - | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | compliant | - | - | R-PDIP-T14 | - | Not Qualified | - | - | 5.5 V | - | COMMERCIAL | 4.5 V | - | 4 | - | TTL/H/L | - | - | - | TRUE | PARALLEL IN PARALLEL OUT | - | NEGATIVE EDGE | - | 90 ns | - | - | - | - | - | BIDIRECTIONAL | 6000000 Hz | - | - | - | - | ||
![]() DM74L95N Texas Instruments | In Stock | - | Datasheet | - | NO | 14 | - | - | - | - | NATIONAL SEMICONDUCTOR CORP | - | - | - | - | - | - | 70 °C | - | - | PLASTIC/EPOXY | DIP | DIP, DIP14,.3 | DIP14,.3 | RECTANGULAR | IN-LINE | Obsolete | - | - | - | - | - | No | - | - | 5 V | - | - | - | - | e0 | - | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | unknown | - | - | R-PDIP-T14 | - | Not Qualified | - | - | 5.5 V | - | COMMERCIAL | 4.5 V | - | 4 | - | TTL/H/L | - | - | - | TRUE | PARALLEL IN PARALLEL OUT | - | NEGATIVE EDGE | - | 90 ns | - | - | - | - | - | BIDIRECTIONAL | 6000000 Hz | - | - | - | - | ||
![]() TC74VHC9595FK Toshiba America Electronic Components | In Stock | - | Datasheet | - | YES | 16 | - | - | - | - | TOSHIBA CORP | - | - | - | - | - | - | 85 °C | -40 °C | - | PLASTIC/EPOXY | VSSOP | VSSOP, | - | RECTANGULAR | SMALL OUTLINE, VERY THIN PROFILE, SHRINK PITCH | Active | SOIC | - | - | - | - | Yes | - | - | 3.3 V | - | - | - | - | - | - | - | - | 8542.39.00.01 | DUAL | GULL WING | NOT SPECIFIED | 1 | 0.5 mm | unknown | NOT SPECIFIED | 16 | R-PDSO-G16 | - | - | - | - | 5.5 V | - | INDUSTRIAL | 2 V | - | 8 | - | AHC/VHC/H/U/V | - | 1 mm | - | TRUE | SERIAL IN PARALLEL OUT | - | POSITIVE EDGE | - | 15.7 ns | - | - | - | - | 129 MHz | RIGHT | - | - | - | 4 mm | 3 mm | ||
![]() HD74HC299FP Hitachi Ltd | In Stock | - | Datasheet | - | YES | 20 | - | - | - | - | HITACHI LTD | - | - | - | - | - | - | 85 °C | -40 °C | - | PLASTIC/EPOXY | SOP | SOP, SOP20,.3 | SOP20,.3 | RECTANGULAR | SMALL OUTLINE | Transferred | SOIC | - | - | - | - | - | - | - | 4.5 V | - | - | - | - | - | - | - | - | 8542.39.00.01 | DUAL | GULL WING | - | 1 | 1.27 mm | unknown | - | 20 | R-PDSO-G20 | - | Not Qualified | - | - | 6 V | - | INDUSTRIAL | 2 V | - | 8 | - | HC/UH | 3-STATE | 2.2 mm | - | TRUE | PARALLEL IN PARALLEL OUT | - | POSITIVE EDGE | - | 240 ns | - | - | - | - | - | BIDIRECTIONAL | 20000000 Hz | - | - | 12.6 mm | 5.5 mm | ||
![]() SN74LS166J Motorola Semiconductor Products | In Stock | - | Datasheet | - | NO | 16 | - | - | - | - | MOTOROLA INC | - | - | - | - | - | - | 70 °C | - | - | CERAMIC | DIP | DIP, DIP16,.3 | DIP16,.3 | RECTANGULAR | IN-LINE | Obsolete | - | - | - | - | - | No | - | - | 5 V | - | - | - | - | e0 | - | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | unknown | - | - | R-XDIP-T16 | - | Not Qualified | - | - | 5.25 V | - | COMMERCIAL | 4.75 V | - | 8 | - | LS | - | - | - | TRUE | PARALLEL IN SERIAL OUT | - | POSITIVE EDGE | - | 44 ns | - | - | - | - | - | RIGHT | 25000000 Hz | - | - | - | - |