- Manufacturer
- Number of Pins
- Number of Terminations
- Package / Case
- RoHS Status
- Supply Voltage
- Terminal Position
- Base Part Number
- Function
- JESD-609 Code
- Logic Function
- Logic Type
- Moisture Sensitivity Level (MSL)
Attribute column
Categories
Logic - Shift Registers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Ihs Manufacturer | Load Capacitance (CL) | Moisture Sensitivity Levels | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | RoHS | Rohs Code | Supply Voltage-Nom (Vsup) | JESD-609 Code | Pbfree Code | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Bits | Family | Output Characteristics | Seated Height-Max | Output Polarity | Logic IC Type | Screening Level | Trigger Type | Propagation Delay (tpd) | Power Supply Current-Max (ICC) | fmax-Min | Count Direction | Max Frequency@Nom-Sup | Saturation Current | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 74AHC164D NXP Semiconductors | 25 | - | Datasheet | YES | 14 | NXP SEMICONDUCTORS | - | - | 125 °C | -40 °C | - | PLASTIC/EPOXY | SOP | 3.90 MM, PLASTIC, MS-012, SOT-108-1, SOP-14 | SOP14,.25 | RECTANGULAR | SMALL OUTLINE | Transferred | SOIC | - | Yes | 5 V | e4 | Yes | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 8542.39.00.01 | DUAL | GULL WING | 260 | 1 | 1.27 mm | unknown | 30 | 14 | R-PDSO-G14 | Not Qualified | 5.5 V | - | AUTOMOTIVE | 2 V | 8 | AHC/VHC/H/U/V | - | 1.75 mm | TRUE | SERIAL IN PARALLEL OUT | - | POSITIVE EDGE | 20.5 ns | - | 85 MHz | RIGHT | 35000000 Hz | 1 | 8.65 mm | 3.9 mm | ||
![]() 74AHC164D Nexperia | 10000 | - | Datasheet | YES | 14 | NEXPERIA | - | - | 125 °C | -40 °C | - | PLASTIC/EPOXY | SOP | 3.90 MM, PLASTIC, MS-012, SOT-108-1, SOP-14 | - | RECTANGULAR | SMALL OUTLINE | Active | - | - | Yes | 5 V | e4 | - | NICKEL PALLADIUM GOLD | - | 8542.39.00.01 | DUAL | GULL WING | 260 | 1 | 1.27 mm | compliant | 30 | - | R-PDSO-G14 | Not Qualified | 5.5 V | - | AUTOMOTIVE | 2 V | 8 | AHC/VHC/H/U/V | - | 1.75 mm | TRUE | SERIAL IN PARALLEL OUT | - | POSITIVE EDGE | 20.5 ns | - | 85 MHz | RIGHT | - | 1 | 8.65 mm | 3.9 mm | ||
![]() SN54LS164J AMD | In Stock | - | Datasheet | NO | 14 | ADVANCED MICRO DEVICES INC | - | - | 125 °C | -55 °C | - | CERAMIC | DIP | DIP, DIP14,.3 | DIP14,.3 | RECTANGULAR | IN-LINE | Obsolete | - | - | No | 5 V | e0 | - | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | unknown | - | - | R-XDIP-T14 | Not Qualified | 5.5 V | - | MILITARY | 4.5 V | 8 | LS | - | - | TRUE | SERIAL IN PARALLEL OUT | MIL-STD-883 Class C | POSITIVE EDGE | 32 ns | - | - | RIGHT | - | - | - | - | ||
![]() SN54LS164J onsemi | In Stock | - | Datasheet | NO | 14 | ON SEMICONDUCTOR | - | - | 70 °C | - | - | CERAMIC, METAL-SEALED COFIRED | DIP | DIP, | - | RECTANGULAR | IN-LINE | Obsolete | DIP | - | - | 5 V | - | - | - | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | unknown | - | 14 | R-CDIP-T14 | Not Qualified | 5.5 V | - | COMMERCIAL | 4.5 V | 8 | LS | - | 5.08 mm | TRUE | SERIAL IN PARALLEL OUT | - | POSITIVE EDGE | 32 ns | - | 25 MHz | RIGHT | - | - | 19.495 mm | 7.62 mm | ||
![]() SN54LS164J Freescale Semiconductor | In Stock | - | Datasheet | NO | 14 | MOTOROLA SEMICONDUCTOR PRODUCTS | - | - | 125 °C | -55 °C | - | CERAMIC | DIP | DIP, DIP14,.3 | DIP14,.3 | RECTANGULAR | IN-LINE | Obsolete | - | - | No | 5 V | e0 | - | Tin/Lead (Sn/Pb) | - | - | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | unknown | - | - | R-XDIP-T14 | Not Qualified | - | 5 V | MILITARY | - | 8 | - | - | - | - | - | - | - | - | - | - | - | 25000000 Hz | - | - | - | ||
![]() 74HCT165D NXP Semiconductors | 25000 | - | Datasheet | YES | 16 | NXP SEMICONDUCTORS | 50 pF | - | 125 °C | -40 °C | - | PLASTIC/EPOXY | SOP | 3.90 MM, PLASTIC, MS-012, SOT-109-1, SOP-16 | SOP16,.25 | RECTANGULAR | SMALL OUTLINE | Transferred | SOIC | - | Yes | 5 V | e4 | Yes | Nickel/Palladium/Gold (Ni/Pd/Au) | CLOCK INHIBIT | 8542.39.00.01 | DUAL | GULL WING | 260 | 1 | 1.27 mm | unknown | 30 | 16 | R-PDSO-G16 | Not Qualified | 5.5 V | - | AUTOMOTIVE | 4.5 V | 8 | HCT | - | 1.75 mm | COMPLEMENTARY | PARALLEL IN SERIAL OUT | - | POSITIVE EDGE | 51 ns | - | 17 MHz | RIGHT | 21000000 Hz | 1 | 9.9 mm | 3.9 mm | ||
![]() 74HC595MT/TR HGSEMI | In Stock | - | Datasheet | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HD74LS166AP Renesas Electronics Corporation | 36000 | - | Datasheet | NO | 16 | RENESAS ELECTRONICS CORP | - | 1 | 75 °C | -20 °C | - | PLASTIC/EPOXY | DIP | DIP, DIP16,.3 | DIP16,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | - | Yes | 5 V | - | - | - | SISO OPERATION ALSO AVAILABLE | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | compliant | - | 16 | R-PDIP-T16 | Not Qualified | 5.25 V | - | COMMERCIAL EXTENDED | 4.75 V | 8 | LS | - | 5.06 mm | TRUE | PARALLEL IN SERIAL OUT | - | POSITIVE EDGE | 25 ns | - | 25 MHz | RIGHT | 25000000 Hz | - | 19.2 mm | 7.62 mm | ||
![]() 5962-9230601MYA(NSC) Teledyne LeCroy | 2165 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5962-89749012A(E2VNSC) Teledyne LeCroy | 845 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SN74199J Texas Instruments | In Stock | - | Datasheet | NO | 24 | TEXAS INSTRUMENTS INC | 15 pF | - | 70 °C | - | - | CERAMIC, GLASS-SEALED | DIP | DIP, DIP24,.6 | DIP24,.6 | RECTANGULAR | IN-LINE | Obsolete | - | - | No | 5 V | - | - | - | CLOCK INHIBIT; J AND KBAR SERIAL INPUT | 8542.39.00.01 | DUAL | THROUGH-HOLE | NOT SPECIFIED | 1 | 2.54 mm | not_compliant | NOT SPECIFIED | - | R-GDIP-T24 | Not Qualified | 5.25 V | - | COMMERCIAL | 4.75 V | 8 | TTL/H/L | - | - | TRUE | PARALLEL IN PARALLEL OUT | - | POSITIVE EDGE | 30 ns | 127 mA | 25 MHz | RIGHT | - | - | - | - | ||
![]() P4002-2 Intel Corporation | In Stock | - | Datasheet | - | - | INTEL CORP | - | - | - | - | - | - | - | , | - | - | - | Obsolete | - | - | No | - | e0 | - | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | LOGIC CIRCUIT | - | - | - | - | - | - | - | - | - | - | ||
![]() 74ACT299DC Fairchild Semiconductor Corporation | In Stock | - | Datasheet | NO | 20 | FAIRCHILD SEMICONDUCTOR CORP | - | - | 85 °C | -40 °C | - | CERAMIC, GLASS-SEALED | DIP | DIP, DIP20,.3 | DIP20,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | - | No | 5 V | e0 | - | TIN LEAD | HOLD MODE; COMMON I/O PINS; GATED OUTPUT CONTROL | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | unknown | - | 20 | R-GDIP-T20 | Not Qualified | 5.5 V | - | INDUSTRIAL | 4.5 V | 8 | ACT | 3-STATE | 5.08 mm | TRUE | PARALLEL IN PARALLEL OUT | - | POSITIVE EDGE | 15 ns | - | 125 MHz | BIDIRECTIONAL | - | - | - | 7.62 mm | ||
![]() MM5027N National Semiconductor Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MM5027N AMD | 173 | - | Datasheet | NO | 8 | ADVANCED MICRO DEVICES INC | 15 pF | - | 70 °C | - | - | PLASTIC/EPOXY | DIP | PLASTIC, DIP-8 | DIP8,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | - | - | 5 V | - | - | - | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | unknown | - | 8 | R-PDIP-T8 | Not Qualified | 5.25 V | - | COMMERCIAL | 4.75 V | 2048 | 5000 | - | 5.08 mm | TRUE | SERIAL IN SERIAL OUT | - | POSITIVE EDGE | 80 ns | - | 3 MHz | RIGHT | - | - | 9.779 mm | 7.62 mm | ||
![]() AM2855/BEA AMD | In Stock | - | Datasheet | NO | 16 | ADVANCED MICRO DEVICES INC | - | - | 125 °C | -55 °C | - | CERAMIC | DIP | DIP, DIP16,.3 | DIP16,.3 | RECTANGULAR | IN-LINE | Obsolete | - | - | No | 5 V | e0 | - | TIN LEAD | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 4 | 2.54 mm | unknown | - | - | R-XDIP-T16 | Not Qualified | 5.5 V | - | MILITARY | 4.5 V | 128 | AM28 | - | - | TRUE | SERIAL IN SERIAL OUT | 38535Q/M;38534H;883B | NEGATIVE EDGE | 280 ns | - | - | RIGHT | 2500000 Hz | - | - | - | ||
![]() HD74164P Hitachi Ltd | In Stock | - | Datasheet | NO | 14 | HITACHI LTD | - | - | 70 °C | -20 °C | - | PLASTIC/EPOXY | DIP | DIP, DIP14,.3 | DIP14,.3 | RECTANGULAR | IN-LINE | Obsolete | - | - | No | 5 V | e0 | - | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | unknown | - | - | R-PDIP-T14 | Not Qualified | 5.25 V | - | COMMERCIAL | 4.75 V | 8 | TTL/H/L | - | - | TRUE | SERIAL IN PARALLEL OUT | - | POSITIVE EDGE | - | - | - | RIGHT | - | - | - | - | ||
![]() AM25LS164DM AMD | In Stock | - | Datasheet | NO | 14 | ADVANCED MICRO DEVICES INC | - | - | 125 °C | -55 °C | - | CERAMIC, METAL-SEALED COFIRED | DIP | DIP, DIP14,.3 | DIP14,.3 | RECTANGULAR | IN-LINE | Obsolete | - | - | No | 5 V | e0 | - | Tin/Lead (Sn/Pb) | GATED SERIAL INPUTS (A AND B) | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | unknown | - | - | R-CDIP-T14 | Not Qualified | 5.5 V | - | MILITARY | 4.5 V | 8 | LS | - | - | TRUE | SERIAL IN PARALLEL OUT | MIL-STD-883 Class C | POSITIVE EDGE | 35 ns | - | 20 MHz | RIGHT | - | - | - | - | ||
![]() 74F598N YAGEO Corporation | In Stock | - | Datasheet | NO | 20 | PHILIPS COMPONENTS | - | - | 70 °C | - | - | PLASTIC/EPOXY | DIP | , | - | RECTANGULAR | IN-LINE | Obsolete | - | - | - | 5 V | - | - | - | COMMON I/O PINS; MUXED SERIAL INPUTS | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 1 | - | unknown | - | - | R-PDIP-T20 | Not Qualified | 5.5 V | - | COMMERCIAL | 4.5 V | 8 | F/FAST | 3-STATE | - | TRUE | PARALLEL IN PARALLEL OUT | - | POSITIVE EDGE | 10.5 ns | - | 120 MHz | RIGHT | - | - | - | - | ||
![]() SN74LS164ML1 onsemi | In Stock | - | Datasheet | YES | 14 | ON SEMICONDUCTOR | - | - | 70 °C | - | - | PLASTIC/EPOXY | SOP | SOP, SOP14,.3 | SOP14,.3 | RECTANGULAR | SMALL OUTLINE | Obsolete | - | - | Yes | 5 V | e4 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 8542.39.00.01 | DUAL | GULL WING | - | 1 | 1.27 mm | unknown | - | - | R-PDSO-G14 | Not Qualified | 5.5 V | - | COMMERCIAL | 4.5 V | 8 | LS | - | - | TRUE | SERIAL IN PARALLEL OUT | - | POSITIVE EDGE | 32 ns | - | - | RIGHT | 25000000 Hz | - | - | - |