- Manufacturer
- Number of Pins
- Number of Terminations
- Package / Case
- RoHS Status
- Supply Voltage
- Terminal Position
- Base Part Number
- Function
- JESD-609 Code
- Logic Function
- Logic Type
- Moisture Sensitivity Level (MSL)
Attribute column
Categories
Logic - Shift Registers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Housing material | Number of Terminals | Backlight voltage | Button and head shape | Capacitance tolerance | Capacitors series | Case - inch | Case - mm | Date Of Intro | Dielectric strength | Gross weight | Ihs Manufacturer | Indicator type | Installation diameter | Kind of capacitor | LED working life | Load Capacitance (CL) | Mounting | Number of switching cycles (electrical) | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Protection class | Relative humidity | Rohs Code | Supply Voltage-Nom (Vsup) | Switching scheme | Transport packaging size/quantity | Type of capacitor | Operating temperature | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Capacitance | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Dielectric | Supply Voltage-Max (Vsup) | Power Supplies | Contact resistance | Temperature Grade | Supply Voltage-Min (Vsup) | Insulation resistance | Number of Bits | Switch type | Family | Output Characteristics | Seated Height-Max | Operating temperature range | Rated current | Output Polarity | Logic IC Type | Screening Level | Trigger Type | Propagation Delay (tpd) | Power Supply Current-Max (ICC) | fmax-Min | Count Direction | Rated voltage | Max Frequency@Nom-Sup | Saturation Current | Operating voltage | Contacts | Backlight color | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PC74HCT4015P Philips Semiconductors | In Stock | - | Datasheet | NO | - | 16 | - | - | - | - | - | - | - | - | - | PHILIPS SEMICONDUCTORS | - | - | - | - | - | - | - | 125 °C | -40 °C | PLASTIC/EPOXY | DIP | DIP, DIP16,.3 | DIP16,.3 | RECTANGULAR | IN-LINE | Obsolete | - | - | - | No | 5 V | - | - | - | - | e0 | - | - | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | - | DUAL | THROUGH-HOLE | - | 2 | 2.54 mm | unknown | - | - | R-PDIP-T16 | Not Qualified | - | 5.5 V | - | - | AUTOMOTIVE | 4.5 V | - | 4 | - | HCT | - | - | - | - | TRUE | SERIAL IN PARALLEL OUT | - | POSITIVE EDGE | 44 ns | - | - | RIGHT | - | 20000000 Hz | - | - | - | - | - | - | ||
![]() TC4021BFN Toshiba America Electronic Components | In Stock | - | Datasheet | YES | - | 16 | - | - | - | - | - | - | - | - | - | TOSHIBA CORP | - | - | - | - | 50 pF | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, SOP16,.25 | SOP16,.25 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | - | - | Yes | 5 V | - | - | - | - | - | Yes | - | - | SISO OPERATION ALSO AVAILABLE | 8542.39.00.01 | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 1.27 mm | unknown | NOT SPECIFIED | 16 | R-PDSO-G16 | Not Qualified | - | 18 V | - | - | INDUSTRIAL | 3 V | - | 8 | - | 4000/14000/40000 | - | 1.75 mm | - | - | TRUE | PARALLEL IN SERIAL OUT | - | POSITIVE EDGE | 320 ns | - | 24 MHz | RIGHT | - | 3000000 Hz | - | - | - | - | 9.9 mm | 3.9 mm | ||
![]() HEF4006BD Philips Semiconductors | In Stock | - | Datasheet | NO | - | 14 | - | - | - | - | - | - | - | - | - | PHILIPS SEMICONDUCTORS | - | - | - | - | - | - | - | 85 °C | -40 °C | CERAMIC | DIP | DIP, DIP14,.3 | DIP14,.3 | RECTANGULAR | IN-LINE | Transferred | - | - | - | No | - | - | - | - | - | e0 | - | - | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | - | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | unknown | - | - | R-XDIP-T14 | Not Qualified | - | - | - | - | INDUSTRIAL | - | - | 5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 9000000 Hz | - | - | - | - | - | - | ||
![]() MC74AC323N Freescale Semiconductor | In Stock | - | Datasheet | NO | - | 20 | - | - | - | - | - | - | - | - | - | MOTOROLA SEMICONDUCTOR PRODUCTS | - | - | - | - | - | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | DIP | DIP, DIP20,.3 | DIP20,.3 | RECTANGULAR | IN-LINE | Obsolete | - | - | - | No | - | - | - | - | - | e0 | - | - | Tin/Lead (Sn/Pb) | - | - | - | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | unknown | - | - | R-PDIP-T20 | Not Qualified | - | - | 3.3/5 V | - | INDUSTRIAL | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC74AC323N Motorola Semiconductor Products | In Stock | - | Datasheet | NO | - | 20 | - | - | - | - | - | - | - | - | - | MOTOROLA INC | - | - | - | - | 50 pF | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | DIP | DIP, DIP20,.3 | DIP20,.3 | RECTANGULAR | IN-LINE | Transferred | - | - | - | No | 5 V | - | - | - | - | e0 | - | - | Tin/Lead (Sn/Pb) | HOLD MODE; COMMON I/O PINS; TOTEMPOLE SERIAL SHIFT RIGHT & SHIFT LEFT OUTPUTS; GATED OUTPUT CONTROL | 8542.39.00.01 | - | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | unknown | - | - | R-PDIP-T20 | Not Qualified | - | 6 V | - | - | INDUSTRIAL | 2 V | - | 8 | - | AC | 3-STATE | 4.57 mm | - | - | TRUE | PARALLEL IN PARALLEL OUT | - | POSITIVE EDGE | - | - | - | BIDIRECTIONAL | - | - | - | - | - | - | 26.415 mm | 7.62 mm | ||
![]() RC8274DD Raytheon Semiconductor | In Stock | - | Datasheet | NO | - | 16 | - | - | - | - | - | - | - | - | - | RAYTHEON SEMICONDUCTOR | - | - | - | - | - | - | - | 70 °C | - | CERAMIC | DIP | - | DIP16,.3 | RECTANGULAR | IN-LINE | Obsolete | - | - | - | No | - | - | - | - | - | e0 | - | - | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | - | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | unknown | - | - | R-XDIP-T16 | Not Qualified | - | - | - | - | COMMERCIAL | - | - | 10 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SYT03S05SIC Silergy Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CD4094BK Harris Semiconductor | In Stock | - | - | YES | - | 16 | - | - | - | - | - | - | - | - | - | HARRIS SEMICONDUCTOR | - | - | - | - | - | - | - | 125 °C | -55 °C | CERAMIC | DFP | DFP, FL16,.3 | FL16,.3 | RECTANGULAR | FLATPACK | Obsolete | - | - | - | No | 5 V | - | - | - | - | e0 | - | - | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | - | DUAL | FLAT | - | 1 | 1.27 mm | unknown | - | - | R-XDFP-F16 | Not Qualified | - | 18 V | - | - | MILITARY | 3 V | - | 8 | - | 4000/14000/40000 | - | - | - | - | TRUE | SERIAL IN PARALLEL OUT | - | POSITIVE EDGE | 840 ns | - | - | RIGHT | - | 1250000 Hz | - | - | - | - | - | - | ||
![]() 74F598D YAGEO Corporation | In Stock | - | Datasheet | YES | - | 20 | - | - | - | - | - | - | - | - | - | PHILIPS COMPONENTS | - | - | - | - | - | - | - | 70 °C | - | PLASTIC/EPOXY | SOP | , | - | RECTANGULAR | SMALL OUTLINE | Obsolete | - | - | - | - | 5 V | - | - | - | - | - | - | - | - | COMMON I/O PINS; MUXED SERIAL INPUTS | 8542.39.00.01 | - | DUAL | GULL WING | - | 1 | - | unknown | - | - | R-PDSO-G20 | Not Qualified | - | 5.5 V | - | - | COMMERCIAL | 4.5 V | - | 8 | - | F/FAST | 3-STATE | - | - | - | TRUE | PARALLEL IN PARALLEL OUT | - | POSITIVE EDGE | 10.5 ns | - | 120 MHz | RIGHT | - | - | - | - | - | - | - | - | ||
![]() 5962-8607401RA Texas Instruments | In Stock | - | Datasheet | NO | - | 20 | - | - | - | - | - | - | - | - | - | NATIONAL SEMICONDUCTOR CORP | - | - | - | - | - | - | - | 125 °C | -55 °C | CERAMIC, GLASS-SEALED | DIP | DIP, DIP20,.3 | DIP20,.3 | RECTANGULAR | IN-LINE | Obsolete | - | - | - | - | 5 V | - | - | - | - | e0 | - | - | TIN LEAD | - | 8542.39.00.01 | - | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | unknown | - | - | R-GDIP-T20 | Not Qualified | - | 5.5 V | - | - | MILITARY | 4.5 V | - | 8 | - | F/FAST | 3-STATE | 5.08 mm | - | - | TRUE | PARALLEL IN PARALLEL OUT | MIL-STD-883 | POSITIVE EDGE | 10 ns | - | 70 MHz | RIGHT | - | - | - | - | - | - | 24.51 mm | 7.62 mm | ||
![]() SN54199J Texas Instruments | In Stock | - | Datasheet | NO | - | 24 | - | - | - | - | - | - | - | - | - | TEXAS INSTRUMENTS INC | - | - | - | - | 15 pF | - | - | 125 °C | -55 °C | CERAMIC, METAL-SEALED COFIRED | DIP | DIP, DIP24,.6 | DIP24,.6 | RECTANGULAR | IN-LINE | Obsolete | - | - | - | No | 5 V | - | - | - | - | - | - | - | - | CLOCK INHIBIT; J AND KBAR SERIAL INPUT | 8542.39.00.01 | - | DUAL | THROUGH-HOLE | NOT SPECIFIED | 1 | 2.54 mm | not_compliant | NOT SPECIFIED | - | R-CDIP-T24 | Not Qualified | - | 5.5 V | - | - | MILITARY | 4.5 V | - | 8 | - | TTL/H/L | - | - | - | - | TRUE | PARALLEL IN PARALLEL OUT | - | POSITIVE EDGE | 30 ns | 127 mA | 25 MHz | RIGHT | - | - | - | - | - | - | - | - | ||
![]() SN54199J Rochester Electronics LLC | In Stock | - | Datasheet | NO | - | 24 | - | - | - | - | - | - | - | - | - | ROCHESTER ELECTRONICS LLC | - | - | - | - | - | - | - | 125 °C | -55 °C | CERAMIC, METAL-SEALED COFIRED | DIP | DIP, | - | RECTANGULAR | IN-LINE | Active | - | - | - | No | 5 V | - | - | - | - | e0 | No | - | TIN LEAD | CLOCK INHIBIT; J AND KBAR SERIAL INPUT | 8542.39.00.01 | - | DUAL | THROUGH-HOLE | - | 1 | - | unknown | - | - | R-CDIP-T24 | Not Qualified | - | 5.5 V | - | - | MILITARY | 4.5 V | - | 8 | - | TTL/H/L | - | - | - | - | TRUE | PARALLEL IN PARALLEL OUT | - | POSITIVE EDGE | 30 ns | - | 25 MHz | RIGHT | - | - | - | - | - | - | - | - | ||
![]() TC74AC166F Toshiba America Electronic Components | 1512 | - | - | YES | - | 16 | - | - | - | - | - | - | - | - | - | TOSHIBA CORP | - | - | - | - | 50 pF | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, SOP16,.3 | SOP16,.3 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | - | - | Yes | 5 V | - | - | - | - | - | Yes | - | - | SISO OPERATION ALSO AVAILABLE | 8542.39.00.01 | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 1.27 mm | unknown | NOT SPECIFIED | 16 | R-PDSO-G16 | Not Qualified | - | 5.5 V | - | - | INDUSTRIAL | 2 V | - | 8 | - | AC | - | 1.9 mm | - | - | TRUE | PARALLEL IN SERIAL OUT | - | POSITIVE EDGE | 18.3 ns | - | 90 MHz | RIGHT | - | - | - | - | - | - | 10.3 mm | 5.3 mm | ||
![]() 54LS395 Motorola Semiconductor Products | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC686L Freescale Semiconductor | In Stock | - | Datasheet | NO | - | 16 | - | - | - | - | - | - | - | - | - | MOTOROLA SEMICONDUCTOR PRODUCTS | - | - | - | - | - | - | - | 70 °C | -30 °C | CERAMIC | DIP | DIP, DIP16,.3 | DIP16,.3 | RECTANGULAR | IN-LINE | Obsolete | - | - | - | No | 15 V | - | - | - | - | e0 | - | - | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | - | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | unknown | - | - | R-XDIP-T16 | Not Qualified | - | 16 V | - | - | OTHER | 14 V | - | 4 | - | 686 | - | - | - | - | TRUE | SERIAL IN PARALLEL OUT | - | POSITIVE EDGE | - | - | - | RIGHT | - | - | - | - | - | - | - | - | ||
![]() TMS3002LR Texas Instruments | In Stock | - | - | NO | - | 10 | - | - | - | - | - | - | - | - | - | TEXAS INSTRUMENTS INC | - | - | - | - | - | - | - | 85 °C | -55 °C | METAL | TO-100 | , CAN10,.23 | CAN10,.23 | ROUND | CYLINDRICAL | Obsolete | - | - | - | No | -14 V | - | - | - | - | - | - | - | - | - | 8542.39.00.01 | - | BOTTOM | WIRE | NOT SPECIFIED | 2 | - | not_compliant | NOT SPECIFIED | - | O-MBCY-W10 | Not Qualified | - | -15 V | - | - | OTHER | -12 V | - | 50 | - | 3002 | - | - | - | - | TRUE | SERIAL IN SERIAL OUT | - | POSITIVE EDGE | 400 ns | - | - | RIGHT | - | - | - | - | - | - | - | - | ||
![]() HEF4094BP NXP Semiconductors | 53 | - | Datasheet | NO | nickel-plated brass | 16 | 12 V | ring - cone; protruding flat button | - | - | - | - | - | 2000 (50 Hz / 1 min) V | 14.80 | NXP SEMICONDUCTORS | ring | 16 mm | - | ≥40000 hours | 50 pF | - | ≥50000 | 125 °C | -40 °C | PLASTIC/EPOXY | DIP | 0.300 INCH, PLASTIC, SOT38-4, DIP-16 | DIP16,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | IP65 | 45...85 % | Yes | 5 V | ON-(ON) latch-free | 62*27.5*28/100 | - | - | e4 | Yes | EAR99 | NICKEL PALLADIUM GOLD | PARALLEL OUTPUT IS LATCHED; UNLATCHED SERIAL SHIFT RIGHT OUTPUT | 8542.39.00.01 | - | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | compliant | - | 16 | R-PDIP-T16 | Not Qualified | - | 15 V | - | 50 mΩ at most | AUTOMOTIVE | 3 V | ≥1000 MΩ | 8 | LAS2-GQPF series vandal-resistant button with backlight | 4000/14000/40000 | 3-STATE | 4.2 mm | -25…+55 °C | 3 A | TRUE | SERIAL IN PARALLEL OUT | - | POSITIVE EDGE | 330 ns | - | 14 MHz | RIGHT | 250 V | 5000000 Hz | - | - | 3Pin+2Pin | red | 19.025 mm | 7.62 mm | ||
![]() 74HC164D Philips Semiconductors | 100 | - | Datasheet | YES | - | 14 | - | - | - | - | - | - | - | - | - | PHILIPS SEMICONDUCTORS | - | - | - | - | - | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | - | SOP14,.25 | RECTANGULAR | SMALL OUTLINE | Transferred | - | - | - | Yes | - | - | - | - | - | e4 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 8542.39.00.01 | - | DUAL | GULL WING | - | 1 | 1.27 mm | unknown | - | - | R-PDSO-G14 | Not Qualified | - | - | - | - | INDUSTRIAL | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24000000 Hz | - | - | - | - | - | - | ||
![]() 74LV164PW Nexperia | 1658 | - | Datasheet | YES | - | 14 | - | - | ±0.05pF | GCQ | 0201 | 0603 | 1992-08-01 | - | 0.03 g | NEXPERIA | - | - | MLCC | - | - | SMD | - | 125 °C | -40 °C | PLASTIC/EPOXY | TSSOP | - | - | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Active | - | - | - | Yes | 3.3 V | - | - | ceramic | -55...125°C | e4 | - | - | NICKEL PALLADIUM GOLD | - | 8542.39.00.01 | 3.3pF | DUAL | GULL WING | 260 | 1 | 0.65 mm | compliant | 30 | - | R-PDSO-G14 | - | C0G (NP0) | 5.5 V | - | - | AUTOMOTIVE | 1 V | - | 8 | - | LV/LV-A/LVX/H | - | 1.1 mm | - | - | TRUE | SERIAL IN PARALLEL OUT | - | POSITIVE EDGE | 49 ns | - | 30 MHz | RIGHT | - | - | 1 | 50V | - | - | 5 mm | 4.4 mm | ||
![]() TC74VHC9595FK Toshiba America Electronic Components | In Stock | - | Datasheet | YES | - | 16 | - | - | - | - | - | - | - | - | - | TOSHIBA CORP | - | - | - | - | - | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | VSSOP | VSSOP, | - | RECTANGULAR | SMALL OUTLINE, VERY THIN PROFILE, SHRINK PITCH | Active | SOIC | - | - | Yes | 3.3 V | - | - | - | - | - | - | - | - | - | 8542.39.00.01 | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 0.5 mm | unknown | NOT SPECIFIED | 16 | R-PDSO-G16 | - | - | 5.5 V | - | - | INDUSTRIAL | 2 V | - | 8 | - | AHC/VHC/H/U/V | - | 1 mm | - | - | TRUE | SERIAL IN PARALLEL OUT | - | POSITIVE EDGE | 15.7 ns | - | 129 MHz | RIGHT | - | - | - | - | - | - | 4 mm | 3 mm |