- Manufacturer
- Base Part Number
- Circuit
- Factory Lead Time
- JESD-609 Code
- Length
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Pins
- Number of Terminations
- Package / Case
- Packaging
- Part Status
Attribute column
Categories
Logic - Signal Switches, Multiplexers, Decoders
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Number of Elements | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Packing Method | Max Power Dissipation | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Output | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Max Output Current | Operating Supply Voltage | Circuit | Polarity | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Channels | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Load Capacitance | Number of Ports | Nominal Supply Current | Power Dissipation | Output Current | Max Supply Current | Number of Bits | Throw Configuration | Propagation Delay | Quiescent Current | Turn On Delay Time | Family | Logic Function | Data Rate | Input Voltage (Max) | Number of Inputs | Max Input Voltage | Output Characteristics | Halogen Free | Supply Type | Bandwidth | Supply Current-Max (Isup) | Output Polarity | Max I(ol) | Power Consumption | -3db Bandwidth | Prop. Delay@Nom-Sup | High Level Output Current | Propagation Delay (tpd) | Low Level Output Current | Power Supply Current-Max (ICC) | Number of Input Lines | Voltage Supply Source | Independent Circuits | Number of Output Lines | Switching | Switch-on Time-Max | Count Direction | Translation | Drain to Source Resistance | Input Conditioning | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ADG3241BKSZ-REEL7 Analog Devices Inc. | 174 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 week ago) | Gold | - | Surface Mount | 6-TSSOP, SC-88, SOT-363 | YES | 6 | - | 28.009329mg | 1 | - | -40°C~85°C | Tape & Reel (TR) | - | - | e4 | no | Active | 1 (Unlimited) | 6 | - | EAR99 | Bus Switch | 12Ohm | - | - | - | - | - | - | 2.5V 3.3V | DUAL | GULL WING | 260 | 1 | 2.5V | - | 40 | ADG3241 | - | 6 | - | - | Not Qualified | - | - | 1 x 1:1 | - | - | 2.5/3.3V | 2.3V | - | - | - | - | 1μA | - | 2 | - | - | - | - | 1 | SPST | 225 ps | 100μA | 4.6 ns | - | - | 1.5 Gbps | - | - | - | 3-STATE | - | Single | - | - | TRUE | - | - | 770MHz | - | -25mA | - | 25mA | - | - | Single Supply | - | - | - | - | - | - | - | - | - | - | 2mm | - | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() MM74HCT138MX ON Semiconductor | 10000 | - | Datasheet | 4 Weeks | ACTIVE (Last Updated: 23 hours ago) | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | 143mg | - | - | -40°C~85°C | Tape & Reel (TR) | 2008 | 74HCT | e3 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | Decoder/Demultiplexer | - | Tin (Sn) | - | - | - | TAPE AND REEL | - | 4.5V~5.5V | DUAL | GULL WING | - | 1 | 5V | - | - | 74HCT138 | - | - | - | 8 | - | - | 5V | 1 x 3:8 | Inverting | - | 5V | - | - | - | - | - | - | 50pF | - | - | - | - | - | - | - | 50 ns | 8μA | 50 ns | HCT | Decoder | - | - | - | - | - | - | Single | - | - | - | 0.004 A | - | - | - | - | - | - | - | 3 | Single Supply | 1 | - | - | - | - | - | - | - | - | - | 9.9mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() SY55858UHG Microchip Technology | 29 |
| Datasheet | 8 Weeks | - | - | Surface Mount | Surface Mount | 32-TQFP Exposed Pad | - | 32 | 32-TQFP-EP (7x7) | - | - | - | -40°C~85°C | Tray | 2005 | SuperLite™ | - | - | Active | 3 (168 Hours) | - | SMD/SMT | - | Crosspoint Switch | - | - | 85°C | -40°C | - | - | - | 2.3V~3.6V | - | - | - | - | - | - | - | 55858 | - | - | - | 2 | - | - | 3.3V | 2 x 2:2 | - | - | - | - | 2 | - | 3.6V | 2.3V | - | - | - | - | - | - | - | - | DPDT | 350 ps | - | - | - | - | 3 Gbps | - | 2 | 3.6V | - | - | Single | - | - | - | - | - | - | - | - | - | - | - | - | Single Supply | 2 | - | - | - | - | - | - | - | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74CB3T3125PW Texas Instruments | 77 | - | - | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | 14 | - | 57.209338mg | 4 | - | -40°C~85°C | Tube | - | 74CB | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | Bus Switch | 8Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | 2.3V~3.6V | DUAL | GULL WING | 260 | 4 | 2.5V | - | - | 74CB3T3125 | - | 14 | - | - | - | - | 2.5V | 1 x 1:1 | - | 3.6V | 2.5/3.3V | 2.3V | - | - | - | - | - | - | 2 | 20μA | - | 64mA | - | 1 | - | 250 ps | 20μA | 250 ps | CB3T/3VT | - | - | - | - | - | 3-STATE | - | Single | 100MHz | - | TRUE | - | - | - | 0.25 ns | -128mA | - | 128mA | - | - | Single Supply | - | - | - | - | BIDIRECTIONAL | N/A | - | - | 1.2mm | - | 5mm | 4.4mm | 1mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74CB3Q3245PWR Texas Instruments | 10000 | - | - | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | Gold | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | - | 20 | - | 76.997305mg | - | - | -40°C~85°C | Tape & Reel (TR) | - | 74CB | e4 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | Bus Switch | 9Ohm | - | - | - | ALSO OPERATES WITH 3.3V SUPPLY | TR | - | 2.3V~3.6V | DUAL | GULL WING | 260 | 1 | 2.5V | 0.65mm | - | 74CB3Q3245 | - | 20 | - | - | - | - | - | 8 x 1:1 | - | 3.6V | 2.5/3.3V | 2.3V | - | - | - | - | - | - | 2 | 1mA | - | 30A | - | 8 | SPST | 200 ps | 2mA | 7.5 ns | CB3Q/3VH/3C/2B | - | - | - | - | - | 3-STATE | - | Single | 500MHz | - | TRUE | - | - | - | 0.2 ns | -64mA | - | 64mA | 0.004mA | - | Single Supply | 1 | - | - | - | BIDIRECTIONAL | N/A | - | - | 1.2mm | - | 6.5mm | 4.4mm | 1mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() DS10CP154ATSQ/NOPB Texas Instruments | 575 |
| - | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | Tin | Surface Mount | Surface Mount | 40-WFQFN Exposed Pad | - | 40 | - | 54.68623mg | - | - | -40°C~85°C | Tape & Reel (TR) | - | - | e3 | yes | Active | 3 (168 Hours) | 40 | - | EAR99 | Crosspoint Switch | - | - | - | - | - | - | - | 3V~3.6V | QUAD | - | 260 | 1 | 3.3V | 0.5mm | - | DS10CP154 | SEPARATE OUTPUT | - | - | - | - | - | 3.3V | 1 x 4:4 | - | - | - | - | - | - | - | - | 220mA | - | - | - | - | - | 140mA | - | - | - | - | - | - | - | 1.5 Gbps | 1V | - | - | - | - | Digital, Single | - | - | - | - | 380W | - | - | - | - | - | - | - | Single Supply | 1 | - | MAKE-BEFORE-BREAK | 20000ns | - | - | - | - | 800μm | - | 6mm | 6mm | 750μm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MC74LCX138DTG ON Semiconductor | 42 |
| Datasheet | 45 Weeks | ACTIVE (Last Updated: 6 days ago) | - | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | - | - | - | Industrial grade | -40°C~85°C | Tube | 2006 | 74LCX | e4 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | Decoder/Demultiplexer | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | TR | - | 2V~3.6V | DUAL | GULL WING | 260 | 1 | 2.5V | 0.65mm | 40 | 74LCX138 | - | 16 | - | - | - | - | - | 1 x 3:8 | Inverting | - | - | 2V | - | - | - | - | - | - | - | - | - | - | - | - | - | 8.4 ns | 10μA | 8.4 ns | LVC/LCX/Z | Decoder, Demultiplexer, Demux | - | - | - | - | - | Halogen Free | Single | - | - | - | 0.024 A | - | - | 6 ns | - | - | - | - | 3 | Single Supply | 1 | 8 | - | - | - | - | - | STANDARD | 1.05mm | - | 5.1mm | 4.5mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74LVC157APWRG4 Texas Instruments | 1977 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | - | 61.887009mg | - | - | -40°C~85°C | Tape & Reel (TR) | - | 74LVC | e4 | yes | Active | 1 (Unlimited) | 16 | SMD/SMT | - | Multiplexer | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | TR | 500mW | 2V~3.6V | DUAL | GULL WING | 260 | 4 | 1.8V | - | - | 74LVC157 | - | 16 | - | 1 | - | 24mA | - | 4 x 2:1 | - | 3.6V | 3.3V | - | 4 | - | - | - | - | 50pF | - | - | 500mW | - | - | 2 | - | 8.1 ns | - | - | LVC/LCX/Z | - | - | - | 8 | - | - | - | Single | - | - | TRUE | - | - | - | - | - | - | - | - | - | Single Supply | 1 | - | - | - | - | - | - | - | 1.2mm | - | 5mm | 4.4mm | 1mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74CBTD3306DR Texas Instruments | 590 | - | - | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | Gold | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | 72.603129mg | - | - | -40°C~85°C | Cut Tape (CT) | - | 74CBTD | e4 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Bus Switch | 7Ohm | - | - | - | - | TR | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 2 | 5V | - | - | 74CBTD3306 | - | 8 | - | - | - | - | 5V | 1 x 1:1 | Non-Inverting | - | 5V | - | 2 | - | - | - | - | 50pF | 2 | 1.5mA | - | 64mA | - | 1 | SPST | 250 ps | 1.5mA | 5.4 ns | CBT/FST/QS/5C/B | - | - | - | - | - | 3-STATE | - | Single | 20MHz | - | - | - | - | - | - | -128mA | - | 128mA | - | - | Single Supply | - | - | - | - | BIDIRECTIONAL | N/A | - | - | 1.75mm | - | 4.9mm | 3.91mm | 1.58mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74CB3T3125DGVR Texas Instruments | 20 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Surface Mount | Surface Mount | 14-TFSOP (0.173, 4.40mm Width) | - | 14 | - | 41.787197mg | 4 | - | -40°C~85°C | Tape & Reel (TR) | - | 74CB | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | Bus Switch | 8Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | TR | - | 2.3V~3.6V | DUAL | GULL WING | 260 | 4 | 2.5V | - | - | 74CB3T3125 | - | 14 | - | - | - | - | - | 1 x 1:1 | - | 3.6V | 2.5/3.3V | 2.3V | - | - | - | - | - | - | 2 | 20μA | - | 64mA | - | 1 | SPST | 250 ps | 20μA | 9 ns | CB3T/3VT | - | - | - | - | - | 3-STATE | - | Single | - | - | TRUE | - | - | - | 0.25 ns | -128mA | - | 128mA | - | - | Single Supply | - | - | - | - | BIDIRECTIONAL | N/A | - | - | 1.2mm | - | 3.6mm | 4.4mm | 1.05mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MC74HC151ADTR2G ON Semiconductor | 14 | - | Datasheet | 45 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2006 | 74HC | e4 | yes | Active | 1 (Unlimited) | 16 | - | - | Data Selector/Multiplexer | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | TAPE AND REEL | - | 2V~6V | DUAL | GULL WING | - | 1 | 4.5V | 0.65mm | - | 74HC151 | - | 16 | - | - | - | - | - | 1 x 8:1 | - | 6V | - | 2V | - | - | - | - | - | 50pF | - | - | 450mW | - | - | - | - | - | - | - | HC/UH | Multiplexer, Mux | - | - | - | - | 3-STATE | Halogen Free | Single | - | - | COMPLEMENTARY | 0.004 A | - | - | 56 ns | - | - | - | - | 8 | Single Supply | 1 | 2 | - | - | - | - | - | - | - | - | 5mm | 4.4mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() FST16233MTDX ON Semiconductor | 524 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 56-TFSOP (0.240, 6.10mm Width) | - | 56 | - | 740mg | - | - | -40°C~85°C | Tape & Reel (TR) | 2000 | - | e4 | yes | Active | 2 (1 Year) | 56 | - | EAR99 | Multiplexer/Demultiplexer | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | MUX/DMUX SWITCH | - | - | 4V~5.5V | DUAL | GULL WING | - | 2 | 4.5V | 0.5mm | - | 16233 | - | - | - | 16 | - | - | 5V | 8 x 1:2 | - | - | 5V | 4V | 16 | - | - | - | - | - | - | - | - | - | - | - | - | 250 ps | 3μA | 7.8 ns | CBT/FST/QS/5C/B | Multiplexer | - | - | 32 | - | 3-STATE | - | Single | - | - | TRUE | - | - | - | - | - | - | 128mA | - | - | Single Supply | 2 | - | - | - | - | - | - | - | 900μm | - | 14mm | 6.1mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() CD74AC153M96 Texas Instruments | 367 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | Gold | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | 141.690917mg | - | - | -55°C~125°C | Cut Tape (CT) | - | 74AC | e4 | yes | Active | 1 (Unlimited) | 16 | SMD/SMT | EAR99 | Multiplexer | - | - | - | - | - | TR | 1.375W | 1.5V~5.5V | DUAL | GULL WING | 260 | 2 | 3.3V | - | - | 74AC153 | - | 16 | - | 1 | - | 24mA | - | 2 x 4:1 | Non-Inverting | 5.5V | 3.3/5V | - | 2 | - | - | - | - | 50pF | - | - | - | - | - | 4 | 4PST | 20 ns | - | - | AC | - | - | - | 8 | - | - | - | Single | - | - | - | - | - | - | - | - | - | - | - | - | Single Supply | 1 | - | - | - | - | - | - | - | 1.75mm | - | 9.9mm | 3.91mm | 1.58mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74CB3Q3257RGYR Texas Instruments | 11 | - | - | 12 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 16-VFQFN Exposed Pad | - | 16 | - | 37.194574mg | - | - | -40°C~85°C | Tape & Reel (TR) | - | 74CB | e4 | yes | Active | 2 (1 Year) | 16 | - | EAR99 | Multiplexer/Demultiplexer | 9Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | TR | - | 2.3V~3.6V | QUAD | - | 260 | 4 | 2.5V | 0.5mm | - | 74CB3Q3257 | - | 16 | - | 2 | - | - | - | 4 x 2:1 | Non-Inverting | 3.6V | 2.5/3.3V | 2.3V | - | - | - | - | 1.5mA | - | - | - | - | - | - | 4 | SPDT | 200 ps | 1.5mA | 6.5 ns | CB3Q/3VH/3C/2B | Demultiplexer, Multiplexer | - | - | 8 | - | 3-STATE | - | Single | 500MHz | - | - | - | - | - | - | -64mA | - | 64mA | 0.7mA | - | Single Supply | 1 | - | - | - | - | - | - | - | 1mm | - | 4mm | 3.5mm | 900μm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74CBTLV3257D Texas Instruments | 3298 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | 141.690917mg | 1 | - | -40°C~85°C TA | Tube | - | 74CBTLV | e4 | yes | Active | 1 (Unlimited) | 16 | - | - | Multiplexer/Demultiplexer | 40Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | 2.3V~3.6V | DUAL | GULL WING | 260 | 4 | 2.5V | - | - | 74CBTLV3257 | - | 16 | - | 2 | - | - | - | 4 x 1:2 | Non-Inverting | 3.6V | 2.5/3.3V | 2.3V | 4 | - | - | - | 10μA | - | - | - | - | - | - | - | SPDT | 6.1 ns | 10μA | 6.1 ns | CBTLV/3B | Demultiplexer, Multiplexer | - | - | 8 | - | 3-STATE | - | Single | 200MHz | - | - | - | - | - | - | -128mA | - | 128mA | - | - | Single Supply | - | - | - | - | - | - | 5Ohm | - | 1.75mm | - | 9.9mm | 3.91mm | 1.58mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() DS25CP102TSQ/NOPB Texas Instruments | 12 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | Tin | Surface Mount | Surface Mount | 16-WFQFN Exposed Pad | - | 16 | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | - | e3 | yes | Active | 1 (Unlimited) | 16 | SMD/SMT | EAR99 | Crosspoint Switch | - | - | - | - | - | - | - | 3V~3.6V | QUAD | - | 260 | 1 | 3.3V | 0.5mm | - | 25CP102 | SEPARATE OUTPUT | - | - | - | - | - | 3.3V | 1 x 2:2 | - | - | - | - | - | - | - | - | 98mA | - | - | - | - | - | - | - | - | 345 ps | - | - | - | - | 3.125 Gbps | - | 4 | - | - | - | Single | - | 90mA | - | - | 254W | - | - | - | - | - | - | - | Single Supply | 1 | - | BREAK-BEFORE-MAKE | 20000ns | - | - | - | - | 800μm | - | 4mm | 4mm | 750μm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74F138D Texas Instruments | 1298 | - | - | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | 141.690917mg | - | - | 0°C~70°C | Tube | - | 74F | e4 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | Decoder/Demultiplexer | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | - | 74F138 | - | 16 | - | 8 | - | - | 5V | 1 x 3:8 | Inverting | - | 5V | - | - | 1 | - | - | - | 50pF | - | - | 320mW | - | - | 8 | - | 9 ns | - | 9 ns | F/FAST | Decoder, Demultiplexer | - | - | 3 | - | - | - | Single | 70MHz | - | - | 0.02 A | - | - | - | - | - | - | 20mA | - | Single Supply | - | - | - | - | - | - | - | STANDARD | 1.75mm | - | 9.9mm | 3.91mm | 1.58mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74CBTD3306CDR Texas Instruments | 280 | - | - | 6 Weeks | - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | 74CBTD | e4 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Bus Switch | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | TR | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | NOT SPECIFIED | 74CBTD3306 | - | 8 | R-PDSO-G8 | - | Not Qualified | - | - | 1 x 1:1 | - | 5.5V | 5V | 4.5V | - | - | - | - | - | - | 2 | - | - | - | - | 2 | - | - | - | - | CBT/FST/QS/5C/B | - | - | - | - | - | 3-STATE | - | - | - | - | TRUE | - | - | - | 0.15 ns | - | 0.15 ns | - | 1.5mA | - | Single Supply | 2 | - | - | - | BIDIRECTIONAL | N/A | - | - | - | 1.75mm | 4.9mm | 3.91mm | - | - | - | ROHS3 Compliant | - | ||
![]() SN74LV138ADR Texas Instruments | 1668 | - | - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | Gold | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | 141.690917mg | - | - | -40°C~85°C | Tape & Reel (TR) | - | 74LV | e4 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | Decoder/Demultiplexer | - | - | - | - | - | TR | - | 2V~5.5V | DUAL | GULL WING | 260 | 1 | 2.5V | - | - | 74LV138 | - | 16 | - | 8 | - | - | - | 1 x 3:8 | Inverting | 5.5V | - | 2V | - | 1 | - | - | - | 50pF | - | - | - | - | - | 8 | - | 26 ns | 20μA | 26 ns | LV/LV-A/LVX/H | Decoder, Demultiplexer | - | - | 3 | - | - | - | Single | 70MHz | - | - | - | - | - | - | - | - | - | 0.02mA | - | Single Supply | - | - | - | - | - | - | - | STANDARD | 1.75mm | - | 9.9mm | 3.91mm | 1.58mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SY100EP56VK4G-TR Microchip Technology | 16 |
| Datasheet | 6 Weeks | - | - | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | - | 20 | 20-TSSOP | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2005 | 100EP | - | - | Active | 1 (Unlimited) | - | - | - | Differential Digital Multiplexer | - | - | 85°C | -40°C | - | - | - | ±3V~5.5V | - | - | - | - | - | - | - | 100EP56 | - | - | - | 2 | - | - | - | 2 x 2:1 | - | - | - | - | 2 | - | 5.5V | 3V | - | - | - | - | - | - | - | - | DPST | 470 ps | 65mA | 500 ps | - | Mux | - | - | 4 | - | - | - | Dual | - | - | - | - | - | - | - | - | - | - | - | 4 | Dual Supply | 1 | 2 | - | - | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free |