- Manufacturer
- Base Part Number
- Circuit
- Factory Lead Time
- JESD-609 Code
- Length
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Pins
- Number of Terminations
- Package / Case
- Packaging
- Part Status
Attribute column
Categories
Logic - Signal Switches, Multiplexers, Decoders
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Number of Elements | Turn Off Delay Time | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Resistance | Terminal Finish | Additional Feature | Packing Method | Max Power Dissipation | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Frequency | Base Part Number | Output | Pin Count | Number of Outputs | Operating Supply Voltage | Circuit | Polarity | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Channels | Voltage | Interface | Number of Circuits | Operating Supply Current | Load Capacitance | Number of Ports | Nominal Supply Current | Power Dissipation | Output Current | Max Supply Current | Number of Bits | Throw Configuration | Propagation Delay | Quiescent Current | Turn On Delay Time | Family | Logic Function | Number of Inputs | Output Characteristics | Supply Type | Bandwidth | Address Bus Width | Neg Supply Voltage-Nom (Vsup) | Output Polarity | Max I(ol) | Max Dual Supply Voltage | Min Dual Supply Voltage | Prop. Delay@Nom-Sup | High Level Output Current | Dual Supply Voltage | Input Capacitance | Low Level Output Current | Off-state Isolation-Nom | Power Supply Current-Max (ICC) | Number of Input Lines | Voltage Supply Source | On-state Resistance Match-Nom | Independent Circuits | Number of Output Lines | Switching | Switch-on Time-Max | Count Direction | Switch-off Time-Max | Translation | Max Junction Temperature (Tj) | Drain to Source Resistance | Normal Position | Ambient Temperature Range High | Input Conditioning | Signal Current-Max | Height | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SN74LS139AN Texas Instruments | 6 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | - | 16 | 951.693491mg | - | - | 0°C~70°C | Tube | - | 74LS | e4 | - | Active | 1 (Unlimited) | 16 | EAR99 | Decoder/Demultiplexer | - | Nickel/Palladium/Gold (Ni/Pd/Au) | SCHOTTKY CLAMPED FOR HIGH PERFORMANCE | - | 200mW | 4.75V~5.25V | DUAL | - | 260 | 2 | 5V | - | - | 74LS139 | - | 16 | 4 | 5V | 1 x 2:4 | Inverting | - | 5V | - | - | - | - | 2 | 100μA | 15pF | - | 100μA | - | - | - | 4 | DP4T | 33 ns | - | 38 ns | LS | Decoder, Demultiplexer | - | - | Single | - | - | - | - | 0.008 A | - | - | - | - | - | - | - | - | 11mA | - | Single Supply | - | - | - | - | - | - | - | - | - | - | - | - | STANDARD | - | 5.08mm | 19.3mm | 6.35mm | 3.9mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() CD4066BE Texas Instruments | 1000 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | Gold | Through Hole | Through Hole | 14-DIP (0.300, 7.62mm) | - | 14 | 927.99329mg | - | 30 ns | -55°C~125°C | Tube | - | 4000B | e3 | - | Active | 1 (Unlimited) | 14 | EAR99 | Bilateral, FET Switches | 240Ohm | Matte Tin (Sn) | - | - | - | 3V~18V | - | - | - | 4 | 5V | - | 40MHz | CD4066 | - | 14 | 2 | - | 1 x 1:1 | Non-Inverting | - | 5/15V | - | 4 | - | - | - | - | - | - | - | - | - | 5μA | - | SPST | - | 20nA | 30 ns | - | - | 3 | - | Dual, Single | 40MHz | - | -5V | - | - | 9V | 1.5V | - | - | 7.5V | 8pF | - | - | - | - | Dual Supply | 15Ohm | - | - | BREAK-BEFORE-MAKE | 70ns | - | 70ns | - | - | 470Ohm | NO | 125°C | - | - | 5.08mm | 19.3mm | 6.35mm | 3.9mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74HCT138D Texas Instruments | 121 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 6 days ago) | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | 141.690917mg | - | - | -40°C~85°C | Tube | - | 74HCT | e4 | yes | Active | 1 (Unlimited) | 16 | EAR99 | Decoder/Demultiplexer | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | - | 74HCT138 | - | 16 | 8 | 5V | 1 x 3:8 | Inverting | - | 5V | - | - | - | - | 1 | - | 50pF | - | - | 2W | 25mA | - | 8 | - | 45 ns | 80μA | 45 ns | HCT | Decoder, Demultiplexer | 3 | - | Single | - | - | - | - | 0.004 A | - | - | - | - | - | - | - | - | - | - | Single Supply | - | - | - | - | - | - | - | - | - | - | - | - | STANDARD | - | 1.75mm | 9.9mm | 3.91mm | 1.58mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74CB3T1G125DBVR Texas Instruments | 422 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | Tin | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | 11.198062mg | 1 | - | -40°C~85°C | Tape & Reel (TR) | - | 74CB | e4 | yes | Active | 1 (Unlimited) | 5 | EAR99 | Bus Switch | 8Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | - | 2.3V~3.6V | DUAL | GULL WING | 260 | 1 | 2.5V | - | - | 74CB3T1G125 | - | 5 | - | - | 1 x 1:1 | - | 3.6V | - | 2.3V | - | - | - | - | - | - | 2 | 24μA | - | - | - | 1 | - | 250 ps | 20μA | 7.5 ns | CB3T/3VT | - | - | 3-STATE | Single | - | 1b | - | TRUE | - | - | - | - | -128mA | - | - | 128mA | - | 0.02mA | - | Single Supply | - | - | - | - | - | BIDIRECTIONAL | - | N/A | - | - | - | - | - | - | 1.45mm | 2.9mm | 1.6mm | 1.2mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74HC139N Texas Instruments | 1550 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | Gold | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | - | 16 | 951.693491mg | - | - | -40°C~85°C | Tube | - | 74HC | e4 | - | Active | 1 (Unlimited) | 16 | EAR99 | Decoder/Demultiplexer | - | - | - | - | 320mW | 2V~6V | DUAL | - | - | 2 | 5V | - | - | 74HC139 | - | 16 | 4 | 5V | 1 x 2:4 | Inverting | 6V | - | 2V | - | - | - | 2 | - | 50pF | - | - | - | - | - | 4 | DP4T | 44 ns | 80μA | 220 ns | HC/UH | Decoder, Demultiplexer | - | - | Single | 28MHz | - | - | - | - | - | - | - | - | - | - | - | - | 0.08mA | - | Single Supply | - | - | - | - | - | - | - | - | - | - | - | - | STANDARD | - | 5.08mm | 19.3mm | 6.35mm | 3.9mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MM74HC138MTCX ON Semiconductor | 38 | - | Datasheet | 9 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | 172.98879mg | - | - | -40°C~85°C | Tape & Reel (TR) | - | 74HC | e4 | yes | Active | 1 (Unlimited) | 16 | EAR99 | Decoder/Demultiplexer | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TAPE AND REEL | - | 2V~6V | DUAL | GULL WING | - | 1 | - | 0.65mm | - | 74HC138 | - | - | - | - | 1 x 3:8 | Inverting | - | - | - | - | 6V | - | - | - | 50pF | - | - | - | - | - | - | - | 252 ns | 8μA | 252 ns | HC/UH | Decoder, Demultiplexer | - | - | Single | - | - | - | - | 0.004 A | - | - | 50 ns | - | - | - | - | - | - | 3 | Single Supply | - | 1 | 8 | - | - | - | - | - | - | - | - | - | - | - | - | 5mm | 4.4mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74CB3Q3251PWR Texas Instruments | 15 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | Gold | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | YES | 16 | 61.887009mg | - | - | -40°C~85°C | Tape & Reel (TR) | - | 74CB | e4 | yes | Active | 1 (Unlimited) | 16 | EAR99 | Multiplexer/Demultiplexer | 10Ohm | - | - | TR | - | 2.3V~3.6V | DUAL | GULL WING | 260 | 1 | 2.5V | - | - | 74CB3Q3251 | - | 16 | 8 | - | 1 x 8:1 | Non-Inverting | 3.6V | 2.5/3.3V | 2.3V | - | - | - | 1 | 4mA | - | - | - | - | - | - | 8 | - | 6.7 ns | 4mA | 6.7 ns | CB3Q/3VH/3C/2B | Demultiplexer, Multiplexer | - | 3-STATE | Single | - | - | - | - | - | - | - | - | -64mA | - | - | 64mA | - | 2mA | - | Single Supply | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.2mm | 5mm | 4.4mm | 1mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MM74HC138MX ON Semiconductor | 998 | - | Datasheet | 27 Weeks | ACTIVE (Last Updated: 2 days ago) | Tin | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | 142.994995mg | - | - | -40°C~85°C | Tape & Reel (TR) | 1999 | 74HC | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | Decoder/Demultiplexer | - | - | - | TR | - | 2V~6V | DUAL | GULL WING | - | 1 | 5V | - | - | 74HC138 | - | - | - | - | 1 x 3:8 | Inverting | - | - | - | - | 6V | - | - | - | 50pF | - | - | - | - | - | - | - | 252 ns | 8μA | 252 ns | HC/UH | Decoder, Demultiplexer, Demux | - | - | Single | - | - | - | - | 0.004 A | - | - | 50 ns | - | - | - | - | - | - | 3 | Single Supply | - | 1 | 8 | - | - | - | - | - | - | - | - | - | - | - | 1.499mm | 10mm | 6.198mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74CBTLV1G125DBVR Texas Instruments | 96172 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | Gold | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | 11.198062mg | - | - | -40°C~85°C | Tape & Reel (TR) | - | 74CBTLV | e4 | yes | Active | 1 (Unlimited) | 5 | EAR99 | Bus Switch | 25Ohm | - | - | TR | - | 2.3V~3.6V | DUAL | GULL WING | 260 | 1 | 2.5V | - | - | 74CBTLV1G125 | - | 5 | - | - | 1 x 1:1 | Non-Inverting | 3.6V | - | 2.3V | 1 | - | - | - | - | - | 2 | - | - | - | - | 1 | SPST | 250 ps | 10μA | 4 ns | CBTLV/3B | - | - | 3-STATE | Single | - | - | - | - | - | - | - | - | -128mA | - | - | 128mA | - | - | - | Single Supply | - | - | - | - | - | BIDIRECTIONAL | - | N/A | - | - | - | - | - | - | 1.45mm | 2.9mm | 1.6mm | 1.2mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74CBTLV1G125DCKR Texas Instruments | 30 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | Gold | Surface Mount | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | - | 5 | 2.494758mg | - | - | -40°C~85°C | Cut Tape (CT) | - | 74CBTLV | e4 | yes | Active | 1 (Unlimited) | 5 | EAR99 | Bus Switch | 25Ohm | - | - | TR | - | 2.3V~3.6V | DUAL | GULL WING | 260 | 1 | 2.5V | - | - | 74CBTLV1G125 | - | 5 | - | - | 1 x 1:1 | Non-Inverting | 3.6V | - | 2.3V | 1 | - | - | - | - | - | 2 | - | - | 64mA | - | 1 | SPST | 250 ps | 10μA | 5 ns | CBTLV/3B | Demultiplexer, Multiplexer | - | 3-STATE | Single | - | - | - | - | - | - | - | - | -128mA | - | - | 128mA | - | - | - | Single Supply | - | - | - | - | - | BIDIRECTIONAL | - | N/A | - | - | - | - | - | - | 1.1mm | 2mm | 1.25mm | 900μm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74CBTLV3125PWR Texas Instruments | 6000 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | Gold | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | 14 | 57.209338mg | - | - | -40°C~85°C | Cut Tape (CT) | - | 74CBTLV | e4 | yes | Active | 1 (Unlimited) | 14 | EAR99 | Bus Switch | 7Ohm | - | - | TR | - | 2.3V~3.6V | DUAL | GULL WING | 260 | 1 | 2.5V | - | - | 74CBTLV3125 | - | 14 | - | 3.3V | 1 x 1:1 | Non-Inverting | 3.6V | - | 2.3V | 4 | - | - | - | - | 50pF | 2 | 10μA | - | 64mA | - | 4 | SPST | 4.6 ns | 10μA | 4.6 ns | CBTLV/3B | - | - | 3-STATE | Single | 200MHz | - | - | - | - | - | - | - | -128mA | - | - | 128mA | - | 0.01mA | - | Single Supply | - | - | - | - | - | BIDIRECTIONAL | - | - | - | - | - | - | - | - | 1.2mm | 5mm | 4.4mm | 1mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() CD4066BM Texas Instruments | 40 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 6 days ago) | Gold | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | 129.387224mg | - | 70 ns | -55°C~125°C | Tube | - | 4000B | e4 | yes | Active | 1 (Unlimited) | 14 | EAR99 | Bilateral, FET Switches | 1.05kOhm | - | - | - | - | 3V~18V | - | GULL WING | 260 | 4 | 5V | 1.27mm | - | CD4066 | SEPARATE OUTPUT | 14 | - | - | 1 x 1:1 | Non-Inverting | - | 5/15V | - | 4 | - | - | - | - | - | - | 20nA | - | - | 5μA | - | SPST | - | 20nA | 70 ns | - | - | - | - | Dual, Single | - | - | -5V | - | - | 9V | 1.5V | - | - | 7.5V | - | - | - | - | - | Dual Supply | 15Ohm | - | - | BREAK-BEFORE-MAKE | - | - | - | - | - | 240Ohm | NO | - | - | 0.025A | 1.75mm | 8.65mm | 3.91mm | 1.58mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74HC251D Texas Instruments | In Stock | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 6 days ago) | Gold | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | 141.690917mg | - | - | -40°C~85°C | Tube | - | 74HC | e4 | yes | Active | 1 (Unlimited) | 16 | EAR99 | Multiplexer | - | - | - | - | - | 2V~6V | DUAL | GULL WING | 260 | 1 | 5V | - | - | 74HC251 | - | 16 | 1 | 5V | 1 x 8:1 | Non-Inverting | 6V | 2/6V | 2V | - | - | - | 1 | - | - | - | - | - | - | - | 8 | - | 52 ns | - | - | HC/UH | - | 8 | 3-STATE | Single | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single Supply | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.75mm | 9.9mm | 3.91mm | 1.58mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() CD74HC238M96 Texas Instruments | 2500 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | Gold | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | 141.690917mg | - | - | -55°C~125°C | Tape & Reel (TR) | - | 74HC | e4 | yes | Active | 1 (Unlimited) | 16 | EAR99 | Decoder/Demultiplexer | - | - | - | TR | - | 2V~6V | DUAL | GULL WING | 260 | 1 | 4.5V | - | - | 74HC238 | - | 16 | 8 | - | 1 x 3:8 | Non-Inverting | 6V | - | 2V | - | - | - | 1 | - | 50pF | - | - | - | - | - | 8 | - | 13 ns | 8μA | 265 ns | HC/UH | Decoder, Demultiplexer | 6 | - | Single | - | - | - | - | 0.0052 A | - | - | - | - | - | - | - | - | - | 3 | Single Supply | - | - | - | - | - | - | - | - | 150°C | - | - | 125°C | STANDARD | - | 1.75mm | 9.9mm | 3.91mm | 1.58mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 74ACT138SC ON Semiconductor | 30000 |
| Datasheet | 35 Weeks | ACTIVE (Last Updated: 2 days ago) | Tin | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | 143mg | 1 | - | -40°C~85°C | Tube | 2003 | 74ACT | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | Decoder/Demultiplexer | - | - | - | - | - | 4.5V~5.5V | DUAL | GULL WING | - | 1 | 5V | - | - | 74ACT138 | - | - | - | 5V | 1 x 3:8 | Inverting | - | 5V | - | - | - | - | - | - | 50pF | - | - | - | - | - | - | - | 13 ns | 4μA | 13 ns | ACT | Decoder | 3 | - | Single | - | - | - | - | 0.024 A | - | - | - | - | - | - | - | - | - | - | Single Supply | - | - | 8 | - | - | - | - | - | - | - | - | - | STANDARD | - | 1.5mm | 10mm | 4mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74LVC257APWR Texas Instruments | 1013 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | Gold | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | 61.887009mg | - | - | -40°C~85°C | Tape & Reel (TR) | - | 74LVC | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | Multiplexer | - | Matte Tin (Sn) | - | TR | 200mW | 1.65V~3.6V | DUAL | GULL WING | 260 | 4 | 3.3V | - | - | 74LVC257 | - | 16 | 1 | - | 4 x 2:1 | Non-Inverting | 3.6V | 3.3V | - | 4 | - | - | - | - | - | - | - | - | - | - | 2 | DPST | 6.4 ns | - | - | LVC/LCX/Z | - | 8 | 3-STATE | Single | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single Supply | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | 1.2mm | 5mm | 4.4mm | 1mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74HC138NSR Texas Instruments | 1800 | - | - | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | Gold | Surface Mount | Surface Mount | 16-SOIC (0.209, 5.30mm Width) | - | 16 | 200.686274mg | - | - | -40°C~85°C | Cut Tape (CT) | - | 74HC | e4 | yes | Active | 1 (Unlimited) | 16 | EAR99 | Decoder/Demultiplexer | - | - | - | TR | 320mW | 2V~6V | DUAL | GULL WING | 260 | 1 | 5V | - | - | 74HC138 | - | 16 | 8 | 5V | 1 x 3:8 | Inverting | 6V | 2/6V | 2V | - | - | - | 1 | - | 50pF | - | - | - | - | - | 8 | - | 225 ns | 8μA | 225 ns | HC/UH | Decoder, Demultiplexer | 3 | - | Single | 28MHz | - | - | - | 0.0052 A | - | - | 45 ns | - | - | - | - | - | - | - | Single Supply | - | - | - | - | - | - | - | - | - | - | - | - | STANDARD | - | 2mm | 10.3mm | 5.3mm | 1.95mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() NC7SZ66M5X ON Semiconductor | In Stock | - | Datasheet | 5 Weeks | ACTIVE (Last Updated: 4 days ago) | Tin | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | 29.993795mg | - | 9.2 ns | -40°C~85°C | Tape & Reel (TR) | 2005 | 7SZ | e3 | yes | Active | 1 (Unlimited) | 5 | EAR99 | Bus Switch | 5Ohm | - | - | - | 200mW | 1.65V~5.5V | DUAL | GULL WING | - | 1 | 1.8V | - | - | 7SZ66 | - | - | 1 | - | 1 x 1:1 | Non-Inverting | - | 3.3V | - | 1 | 5V | - | - | - | - | - | - | 200mW | - | 10μA | - | SPST | - | 50nA | 7 ns | - | - | - | - | Single | - | - | - | - | - | - | - | - | 128mA | - | - | - | 50 dB | - | - | Single Supply | 125Ohm | - | - | - | - | - | - | - | - | - | NO | - | - | - | 1.3mm | 3mm | 1.7mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TCA9548ARGER Texas Instruments | 6980 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 24-VFQFN Exposed Pad | - | 24 | 54.601182mg | - | - | -40°C~85°C | Tape & Reel (TR) | - | TCA | e4 | yes | Active | 2 (1 Year) | 24 | EAR99 | Bus Switch | 70Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | ALSO OPERATES AT VCC 2.3V TO 3.6V | - | - | 1.65V~5.5V | QUAD | - | 260 | 1 | 1.8V | 0.5mm | - | CA9548 | - | - | 8 | - | 1 x 8:1 | - | 5.5V | - | - | - | - | I2C, SMBus | - | - | - | - | - | - | - | 80μA | - | - | 1 ns | - | - | - | - | - | - | Single | - | - | - | TRUE | - | - | - | - | - | - | - | - | - | - | - | Single Supply | - | 1 | - | - | - | - | - | - | - | - | - | 85°C | - | - | 1mm | 4mm | 4mm | 880μm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74LVC138APWR Texas Instruments | 6065 | - | - | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | 61.887009mg | - | - | -40°C~85°C | Cut Tape (CT) | - | 74LVC | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | Decoder/Demultiplexer | - | Matte Tin (Sn) | - | TR | 200mW | 1.65V~3.6V | DUAL | GULL WING | 260 | 1 | 1.8V | - | - | 74LVC138 | - | 16 | 8 | - | 1 x 3:8 | Inverting | - | - | - | - | - | - | 1 | - | 50pF | - | - | - | - | - | 8 | - | 22 ns | 10μA | 22 ns | LVC/LCX/Z | Decoder, Demultiplexer | 3 | - | Single | 100MHz | - | - | - | 0.024 A | - | - | 6.7 ns | - | - | - | - | - | - | - | Single Supply | - | - | - | - | - | - | - | - | - | - | - | - | STANDARD | - | 1.2mm | 5mm | 4.4mm | 1mm | No | No SVHC | ROHS3 Compliant | Lead Free |