- Manufacturer
- Base Part Number
- Circuit
- Factory Lead Time
- JESD-609 Code
- Length
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Pins
- Number of Terminations
- Package / Case
- Packaging
- Part Status
Attribute column
Categories
Logic - Signal Switches, Multiplexers, Decoders
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Weight | Number of Elements | Turn Off Delay Time | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Packing Method | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Output | Pin Count | Number of Outputs | Max Output Current | Operating Supply Voltage | Circuit | Polarity | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Channels | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Load Capacitance | Number of Ports | Nominal Supply Current | Power Dissipation | Output Current | Number of Bits | Throw Configuration | Propagation Delay | Quiescent Current | Turn On Delay Time | Family | Logic Function | Data Rate | Number of Inputs | Max Input Voltage | Output Characteristics | Halogen Free | Supply Type | Bandwidth | Supply Current-Max (Isup) | Address Bus Width | Nominal Input Voltage | Output Polarity | Max I(ol) | Prop. Delay@Nom-Sup | High Level Output Current | Low Level Output Current | Power Supply Current-Max (ICC) | Number of Input Lines | Voltage Supply Source | Independent Circuits | Number of Output Lines | Count Direction | Translation | Ambient Temperature Range High | Input Conditioning | Height | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MC74AC157DR2G ON Semiconductor | 1580 |
| Datasheet | 35 Weeks | ACTIVE (Last Updated: 6 days ago) | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16 | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2006 | 74AC | e3 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | Multiplexer | - | Tin (Sn) | - | - | TTL COMPATIBLE INPUTS | TAPE AND REEL | 2V~6V | DUAL | GULL WING | 260 | 4 | 5V | - | 40 | 74AC157 | - | 16 | 1 | - | 5V | 4 x 2:1 | - | 6V | - | 2V | - | - | - | - | 50pF | - | - | - | - | 4 | DPST | 6.5 ns | - | - | AC | Demultiplexer | - | 8 | - | - | Halogen Free | Single | - | - | - | - | TRUE | - | - | - | - | - | 2 | Single Supply | 1 | - | - | - | - | - | - | 9.9mm | 3.9mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SY89540UMY Microchip Technology | 4940 | - | Datasheet | 8 Weeks | - | - | Surface Mount | Surface Mount | 44-VFQFN Exposed Pad, 44-MLF® | 44 | - | - | - | - | -40°C~85°C | Tray | 2010 | Precision Edge® | e3 | - | Active | 2 (1 Year) | 44 | - | - | Crosspoint Switch | - | Matte Tin (Sn) | - | - | - | - | 2.375V~2.625V | QUAD | - | - | 1 | 2.5V | 0.5mm | - | 89540 | SEPARATE OUTPUT | - | - | - | 2.5V | 1 x 4:4 | - | 2.625V | - | 2.375V | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.2 Gbps | - | - | - | - | Single | - | 280mA | - | - | - | - | - | - | - | - | - | Single Supply | 1 | - | - | - | - | - | - | 7mm | 7mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MC74LVX257DTR2G ON Semiconductor | 2500 |
| Datasheet | 45 Weeks | ACTIVE (Last Updated: 6 days ago) | - | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | 16 | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2006 | 74LVX | e4 | yes | Active | 1 (Unlimited) | 16 | - | - | Multiplexer | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | TAPE AND REEL | 2V~5.5V | DUAL | GULL WING | 260 | 4 | 2.7V | 0.65mm | 40 | 74LVX257 | - | 16 | - | - | - | 4 x 2:1 | - | 3.6V | 3.3V | 2V | - | - | - | - | 50pF | - | - | 180mW | - | - | DPST | 12 ns | - | - | LV/LV-A/LVX/H | - | - | - | - | 3-STATE | Halogen Free | Single | - | - | - | - | TRUE | - | - | - | - | - | 8 | Single Supply | 1 | 4 | - | - | - | - | - | 5mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74CBTLV16210DLR Texas Instruments | 25 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 6 days ago) | - | Surface Mount | Surface Mount | 48-BSSOP (0.295, 7.50mm Width) | 48 | - | 600.301152mg | - | - | -40°C~85°C | Cut Tape (CT) | - | 74CBTLV | e4 | yes | Active | 1 (Unlimited) | 48 | - | EAR99 | Bus Switch | 7Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | TR | 2.3V~3.6V | DUAL | GULL WING | 260 | 2 | 2.5V | 0.635mm | - | 74CBTLV16210 | - | 48 | - | - | - | 10 x 1:1 | Non-Inverting | 3.6V | - | - | - | - | - | - | - | 2 | 10μA | - | 64mA | 20 | SPST | 250 ps | 10μA | 7.4 ns | CBTLV/3B | - | - | - | - | 3-STATE | - | Single | - | - | - | - | - | - | - | -128mA | 128mA | 0.01mA | - | Single Supply | 2 | - | BIDIRECTIONAL | N/A | - | - | 2.79mm | 15.88mm | 7.49mm | 2.59mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74HC138PW Texas Instruments | 536 | - | - | 6 Weeks | ACTIVE (Last Updated: 6 days ago) | - | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | 16 | - | 61.887009mg | 1 | - | -40°C~85°C | Tube | - | 74HC | e4 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | Decoder/Demultiplexer | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 2V~6V | DUAL | GULL WING | 260 | 1 | 5V | - | - | 74HC138 | - | 16 | 8 | - | 5V | 1 x 3:8 | Inverting | 6V | 2/6V | 2V | - | - | - | - | 50pF | - | - | - | 5.2mA | 8 | - | 45 ns | 8μA | 225 ns | HC/UH | Decoder, Demultiplexer | - | 3 | - | - | - | Single | 28MHz | - | - | - | - | 0.0052 A | - | - | - | - | - | Single Supply | - | - | - | - | - | STANDARD | 1.2mm | 5mm | 4.4mm | 1mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74HC253D Texas Instruments | In Stock | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 6 days ago) | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16 | - | 141.690917mg | - | - | -40°C~85°C | Tube | - | 74HC | e4 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | Multiplexer | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 2V~6V | DUAL | GULL WING | 260 | 2 | 5V | - | - | 74HC253 | - | 16 | 1 | - | 5V | 2 x 4:1 | Non-Inverting | 6V | - | 2V | 2 | - | - | - | - | - | - | - | 7.8mA | 4 | 4PST | 38 ns | - | - | HC | - | - | 8 | - | 3-STATE | - | Single | - | - | - | - | - | - | - | - | - | - | - | Single Supply | 1 | - | - | - | - | - | 1.75mm | 9.9mm | 3.91mm | 1.58mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74CBTD3384DW Texas Instruments | 2482 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Surface Mount | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | 24 | - | 624.398247mg | - | 5.3 ns | -40°C~85°C | Tube | - | 74CBTD | e4 | yes | Active | 1 (Unlimited) | 24 | SMD/SMT | EAR99 | Bus Switch | 7Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 2 | 5V | - | - | 74CBTD3384 | - | 24 | - | - | 5V | 5 x 1:1 | Non-Inverting | - | 5V | - | - | - | - | - | 50pF | 2 | 1.5mA | - | 64mA | 5 | SPST | 7 ns | 1.5mA | 7 ns | CBT/FST/QS/5C/B | - | - | 10 | - | 3-STATE | - | Single | - | - | - | - | - | - | - | -128mA | 128mA | - | - | Single Supply | 2 | - | BIDIRECTIONAL | - | - | - | 2.65mm | 15.4mm | 7.5mm | 2.35mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() CD74AC257M96 Texas Instruments | 12 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | Gold | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16 | - | 141.690917mg | - | - | -55°C~125°C | Tape & Reel (TR) | - | 74AC | e4 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | Multiplexer | - | - | - | - | - | TR | 1.5V~5.5V | DUAL | GULL WING | 260 | 4 | 3.3V | - | - | 74AC257 | - | 16 | 1 | - | - | 4 x 2:1 | - | 5.5V | 3.3/5V | - | 4 | - | - | - | 50pF | - | - | - | - | 2 | - | 8.5 ns | - | - | AC | - | - | 8 | - | 3-STATE | - | Single | - | - | - | - | TRUE | - | - | - | - | - | - | Single Supply | 1 | - | - | - | - | - | 1.75mm | 9.9mm | 3.91mm | 1.58mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() FST3125MX ON Semiconductor | 10480 | - | Datasheet | 6 Weeks | - | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | - | 150mg | - | - | -40°C~85°C | Tape & Reel (TR) | 2008 | - | e4 | yes | Obsolete | 1 (Unlimited) | 14 | - | EAR99 | Bus Switch | 11Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 4V~5.5V | DUAL | GULL WING | - | 4 | 5V | 1.27mm | - | 3125 | - | - | - | - | 5V | 1 x 1:1 | - | - | 5V | 4V | 4 | - | - | - | 50pF | 2 | - | - | 128mA | 1 | SPST | 250 ps | 3μA | 5.6 ns | CBT/FST/QS/5C/B | - | - | - | - | 3-STATE | - | Single | - | - | 4b | - | TRUE | - | - | -128mA | 128mA | - | - | Single Supply | - | - | - | - | - | - | 1.5mm | 8.75mm | 4mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74AHCT138PW Texas Instruments | 35 | - | - | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | 16 | - | 61.887009mg | 1 | - | -40°C~85°C | Tube | - | 74AHCT | e4 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | Decoder/Demultiplexer | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | - | 74AHCT138 | - | 16 | 8 | 8mA | 5V | 1 x 3:8 | Inverting | - | 5V | - | - | - | - | - | 50pF | - | - | - | 8mA | 8 | - | 12 ns | 4μA | 13 ns | AHCT/VHCT/VT | Decoder, Demultiplexer | - | 3 | - | - | - | Single | 110MHz | - | - | - | - | - | - | - | - | 0.04mA | - | Single Supply | - | - | - | - | - | STANDARD | 1.2mm | 5mm | 4.4mm | 1mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 74HC251D,653 Nexperia USA Inc. | 100 | - | Datasheet | 4 Weeks | - | Gold | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16 | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 1997 | 74HC | e4 | - | Active | 1 (Unlimited) | 16 | - | - | Multiplexer | - | - | - | - | - | - | 2V~6V | DUAL | GULL WING | - | 1 | 5V | - | - | 74HC251 | - | 16 | 1 | - | 5V | 1 x 8:1 | - | 6V | - | 2V | - | 1 | - | - | - | - | - | - | - | - | - | 30 ns | - | - | HC/UH | - | - | 8 | - | 3-STATE | - | Single | - | - | - | - | COMPLEMENTARY | - | - | - | - | - | - | Single Supply | - | - | - | - | 125°C | - | 1.75mm | 9.9mm | 3.9mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() FST3257MX ON Semiconductor | 5000 | - | Datasheet | 4 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16 | - | 143mg | - | - | -40°C~85°C | Tape & Reel (TR) | 2009 | - | e3 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | Multiplexer/Demultiplexer | - | Tin (Sn) | - | - | - | - | 3V~5.5V | DUAL | GULL WING | - | 1 | 4.5V | - | - | 3257 | - | - | 4 | - | - | 4 x 2:1 | - | 5.5V | 5V | 3V | 4 | - | - | - | - | - | - | - | - | - | SPDT | 9.9 ns | 3μA | 9.9 ns | CBT/FST/QS/5C/B | Demultiplexer, Multiplexer | - | 8 | - | 3-STATE | - | Single | - | - | - | - | TRUE | - | - | - | - | - | - | Single Supply | 1 | - | - | - | - | - | - | 9.9mm | 3.9mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74HC253N Texas Instruments | 4550 | - | - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | 16 | - | 951.693491mg | - | - | -40°C~85°C | Tube | - | 74HC | e4 | - | Active | 1 (Unlimited) | 16 | - | EAR99 | Multiplexer | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 2V~6V | DUAL | - | - | 2 | 5V | - | - | 74HC253 | - | 16 | 1 | - | 5V | 2 x 4:1 | Non-Inverting | 6V | - | 2V | 2 | - | - | - | - | - | - | - | - | 4 | 4PST | 38 ns | - | - | HC | - | - | 8 | - | 3-STATE | - | Single | 28MHz | - | - | - | - | - | - | - | - | - | - | Single Supply | 1 | - | - | - | - | - | 5.08mm | 19.3mm | 6.35mm | 3.9mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() CD4512BM96 Texas Instruments | 1000 | - | - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | Gold | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16 | - | 141.690917mg | - | - | -55°C~125°C | Tape & Reel (TR) | - | 4000B | e4 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | Data Selector/Multiplexer | - | - | - | - | - | TR | 3V~18V | - | GULL WING | 260 | 1 | 5V | - | - | CD4512 | - | 16 | 1 | - | - | 1 x 8:1 | Non-Inverting | - | - | 3V | - | - | - | - | 50pF | - | - | 500mW | - | 8 | - | 140 ns | 80nA | - | - | Multiplexer | - | 8 | - | 3-STATE | - | Dual | 8MHz | - | - | - | - | - | - | - | - | 0.3mA | - | Dual Supply | 1 | - | - | - | - | - | 1.75mm | 9.9mm | 3.91mm | 1.58mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 74VHCT138AMTCX ON Semiconductor | 16 |
| Datasheet | 9 Weeks | ACTIVE (Last Updated: 2 days ago) | Gold | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | 16 | - | 173mg | - | - | -40°C~85°C | Tape & Reel (TR) | 2008 | 74VHCT | - | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | Decoder/Demultiplexer | - | - | - | - | - | TAPE AND REEL | 4.5V~5.5V | DUAL | GULL WING | - | 1 | 5V | 0.65mm | - | 74VHCT138 | - | - | - | - | 5V | 1 x 3:8 | Inverting | - | 5V | - | - | - | - | - | 50pF | - | - | - | - | - | - | 13 ns | 4μA | 13 ns | AHCT/VHCT | Decoder, Demultiplexer, Demux | - | - | - | - | - | Single | - | - | - | - | - | - | - | - | - | - | 3 | Single Supply | 1 | 8 | - | - | - | STANDARD | - | 5mm | 4.4mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74CB3Q3305DCUR Texas Instruments | 3500 | - | - | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | 8-VFSOP (0.091, 2.30mm Width) | 8 | - | 9.610488mg | - | - | -40°C~85°C | Tape & Reel (TR) | - | 74CB | e4 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Bus Switch | 9Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | ALSO OPERATES WITH 3.3V SUPPLY | TR | 2.3V~3.6V | DUAL | GULL WING | 260 | 2 | 2.5V | 0.5mm | - | 74CB3Q3305 | - | 8 | - | - | - | 1 x 1:1 | - | 3.6V | - | - | 2 | - | - | - | - | 2 | 250μA | - | 30mA | 1 | - | 150 ps | 700μA | 5 ns | - | - | - | - | - | 3-STATE | - | Single | 500MHz | - | - | 1.7V | TRUE | - | 0.09 ns | -64mA | 64mA | 0.7mA | - | Single Supply | - | - | BIDIRECTIONAL | - | - | - | 900μm | 2.3mm | 2mm | 850μm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MC74ACT153DR2G ON Semiconductor | 50 |
| Datasheet | 35 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16 | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2006 | 74ACT | e3 | yes | Active | 1 (Unlimited) | 16 | - | - | Multiplexer | - | Tin (Sn) | - | - | - | TAPE AND REEL | 4.5V~5.5V | DUAL | GULL WING | 260 | 2 | 5V | - | 40 | 74ACT153 | - | 16 | 1 | - | 5V | 2 x 4:1 | - | - | 5V | - | - | - | - | - | 50pF | - | - | - | - | 2 | 4PST | 9.5 ns | - | - | ACT | Multiplexer, Mux | - | 8 | - | - | Halogen Free | Single | - | - | - | - | TRUE | - | - | - | - | - | 4 | Single Supply | 1 | - | - | - | - | - | - | 9.9mm | 3.9mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74LS138NSR Texas Instruments | 1244 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 6 days ago) | - | Surface Mount | Surface Mount | 16-SOIC (0.209, 5.30mm Width) | 16 | - | 200.686274mg | 1 | - | 0°C~70°C | Tape & Reel (TR) | - | 74LS | e4 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | Decoder/Demultiplexer | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | TR | 4.75V~5.25V | DUAL | GULL WING | 260 | 1 | 5V | - | - | 74LS138 | - | 16 | 8 | - | 5V | 1 x 3:8 | Inverting | - | 5V | - | - | - | - | - | - | - | - | - | - | 8 | - | 41 ns | - | 41 ns | LS | Decoder, Demultiplexer | - | 3 | - | - | - | Single | - | - | - | - | - | - | - | - | - | - | - | Single Supply | - | - | - | - | - | STANDARD | 2mm | 10.3mm | 5.3mm | 1.95mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74CB3T16211DGGR Texas Instruments | 50 | - | - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | Gold | Surface Mount | Surface Mount | 56-TFSOP (0.240, 6.10mm Width) | 56 | - | 252.792698mg | - | - | -40°C~85°C | Tape & Reel (TR) | - | 74CB | e4 | yes | Active | 1 (Unlimited) | 56 | - | EAR99 | Bus Switch | 9.5Ohm | - | - | - | - | TR | 2.3V~3.6V | DUAL | GULL WING | 260 | 2 | 2.5V | 0.5mm | - | 74CB3T16211 | - | 56 | - | - | - | 12 x 1:1 | Non-Inverting | 3.6V | - | - | - | - | - | - | - | 2 | 70μA | - | 64mA | 12 | SPST | 250 ps | 70μA | 12 ns | CB3T/3VT | - | - | 24 | - | 3-STATE | - | Single | 100MHz | - | - | - | - | - | - | -128mA | 128mA | 0.07mA | - | Single Supply | 2 | - | BIDIRECTIONAL | N/A | - | - | 1.2mm | 14mm | 6.1mm | 1.15mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SY100EP56VK4G Microchip Technology | 5000 |
| Datasheet | 6 Weeks | - | - | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | 20 | 20-TSSOP | - | - | - | -40°C~85°C | Tube | 2005 | 100EP | - | - | Active | 1 (Unlimited) | - | - | - | Differential Digital Multiplexer | - | - | 85°C | -40°C | - | - | ±3V~5.5V | - | - | - | - | - | - | - | 100EP56 | - | - | 2 | - | - | 2 x 2:1 | - | - | - | - | - | - | 5.5V | 3V | - | - | - | - | - | - | - | 470 ps | 65mA | 500 ps | - | Mux | - | 4 | 6V | - | - | Dual | - | - | - | - | - | - | - | - | - | - | 4 | Dual Supply | 1 | 2 | - | - | - | - | 1.05mm | 6.5mm | 4.4mm | - | No | No SVHC | ROHS3 Compliant | Lead Free |