- Manufacturer
- Base Part Number
- Circuit
- Factory Lead Time
- JESD-609 Code
- Length
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Pins
- Number of Terminations
- Package / Case
- Packaging
- Part Status
Attribute column
Categories
Logic - Signal Switches, Multiplexers, Decoders
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Number of Elements | Turn Off Delay Time | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Additional Feature | Packing Method | Max Power Dissipation | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Output | Pin Count | Number of Outputs | Qualification Status | Max Output Current | Operating Supply Voltage | Circuit | Polarity | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Channels | Number of Circuits | Operating Supply Current | Load Capacitance | Number of Ports | Nominal Supply Current | Power Dissipation | Output Current | Max Supply Current | Number of Bits | Throw Configuration | Propagation Delay | Quiescent Current | Turn On Delay Time | Family | Logic Function | Data Rate | Number of Inputs | Output Characteristics | Supply Type | Bandwidth | Supply Current-Max (Isup) | Address Bus Width | Neg Supply Voltage-Nom (Vsup) | Output Polarity | Max I(ol) | Max Dual Supply Voltage | Power Consumption | Min Dual Supply Voltage | Prop. Delay@Nom-Sup | High Level Output Current | Dual Supply Voltage | Low Level Output Current | Off-state Isolation-Nom | Power Supply Current-Max (ICC) | Number of Input Lines | Voltage Supply Source | On-state Resistance Match-Nom | Independent Circuits | Number of Output Lines | Switching | Count Direction | Min Supply Voltage (DC) | Translation | Drain to Source Resistance | Normal Position | Input Conditioning | Signal Current-Max | Height | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DS90CP04TLQ Texas Instruments | In Stock | - | Datasheet | - | NRND (Last Updated: 4 days ago) | Lead, Tin | Surface Mount | Surface Mount | 32-WFQFN Exposed Pad | 32 | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | - | e0 | - | Not For New Designs | 3 (168 Hours) | 32 | - | - | Crosspoint Switch | - | Tin/Lead (Sn/Pb) | 4 X 4 ARRAY | - | - | 2.375V~2.625V | QUAD | - | 260 | 1 | 2.5V | 0.5mm | 40 | DS90CP04 | SEPARATE OUTPUT | 32 | - | - | - | 2.5V | 1 x 4:4 | - | 2.625V | - | 2.375V | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.5 Gbps | - | - | Single | - | 300mA | - | - | - | - | - | 725W | - | - | - | - | - | - | - | - | Single Supply | - | 1 | - | BREAK-BEFORE-MAKE | - | - | - | - | - | - | - | 800μm | 6mm | 6mm | 800μm | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() SN74CBT16800CDGGR Texas Instruments | 20 | - | - | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 48-TFSOP (0.240, 6.10mm Width) | 48 | 223.195796mg | - | - | -40°C~85°C | Tape & Reel (TR) | - | 74CBT | e4 | yes | Active | 1 (Unlimited) | 48 | - | EAR99 | Bus Switch | 12Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 20 | 5V | 0.5mm | NOT SPECIFIED | 74CBT16800 | - | 48 | - | Not Qualified | - | 5V | 10 x 1:1 | - | - | 5V | 4V | - | - | - | - | 2 | 3μA | - | 64mA | - | 20 | SPST | 250 ps | - | - | CBT/FST/QS/5C/B | - | - | - | 3-STATE | Single | 200MHz | - | - | - | TRUE | - | - | - | - | 0.15 ns | 64mA | - | 15mA | - | 0.003mA | - | Single Supply | - | 2 | - | - | BIDIRECTIONAL | - | N/A | - | - | - | - | 1.2mm | 12.5mm | 6.1mm | 1.15mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() SN74F251BN Texas Instruments | 4690 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | 16 | 951.693491mg | - | - | 0°C~70°C | Tube | - | 74F | e4 | - | Active | 1 (Unlimited) | 16 | - | EAR99 | Multiplexer | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 4.5V~5.5V | DUAL | - | - | 1 | 5V | - | - | 74F251 | - | 16 | 1 | - | - | 5V | 1 x 8:1 | - | - | 5V | - | - | - | - | 50pF | - | - | - | - | - | 2 | - | 7 ns | - | - | F/FAST | - | - | - | 3-STATE | Single | - | - | - | - | COMPLEMENTARY | - | - | - | - | 9.5 ns | - | - | - | - | - | 8 | Single Supply | - | - | - | - | - | - | - | - | - | - | - | 5.08mm | 19.3mm | 6.35mm | 3.9mm | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() SN74CB3Q3305PWR Texas Instruments | 867 | - | - | 8 Weeks | ACTIVE (Last Updated: 3 days ago) | Gold | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | 8 | 39.008944mg | - | - | -40°C~85°C | Tape & Reel (TR) | - | 74CB | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Bus Switch | 9Ohm | Matte Tin (Sn) | ALSO OPERATES WITH 3.3V SUPPLY | TR | - | 2.3V~3.6V | DUAL | GULL WING | 260 | 2 | 2.5V | 0.65mm | - | 74CB3Q3305 | - | 8 | - | - | - | - | 1 x 1:1 | Non-Inverting | 3.6V | - | - | 2 | - | - | - | 2 | - | - | 30mA | 700μA | 1 | SPST | 5 ns | 700μA | 5 ns | - | - | - | - | 3-STATE | Single | 500MHz | - | - | - | - | - | - | - | - | 0.09 ns | -64mA | - | 64mA | - | 0.7mA | - | Single Supply | - | - | - | - | BIDIRECTIONAL | - | - | - | - | - | - | 1.2mm | 3mm | 4.4mm | 1mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74CBT3125DR Texas Instruments | In Stock | - | - | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | Gold | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | 129.387224mg | - | - | -40°C~85°C | Tape & Reel (TR) | - | 74CBT | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | Bus Switch | 7Ohm | - | - | TR | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | 1.27mm | - | 74CBT3125 | - | 14 | - | - | - | 5V | 1 x 1:1 | Non-Inverting | - | 5V | 4V | 4 | - | - | 50pF | 2 | 3μA | - | 64mA | - | 4 | SPST | 250 ps | 3μA | 6 ns | CBT/FST/QS/5C/B | - | - | - | 3-STATE | Single | 200MHz | - | - | - | - | - | - | - | - | 0.25 ns | -128mA | - | 128mA | - | 0.003mA | - | Single Supply | - | - | - | - | BIDIRECTIONAL | - | - | - | - | - | - | 1.75mm | 8.65mm | 3.91mm | 1.58mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74LS257BNSR Texas Instruments | 414 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Surface Mount | Surface Mount | 16-SOIC (0.209, 5.30mm Width) | 16 | 200.686274mg | - | - | 0°C~70°C | Tape & Reel (TR) | - | 74LS | e4 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | Multiplexer | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | - | 4.75V~5.25V | DUAL | GULL WING | 260 | 4 | 5V | - | - | 74LS257 | - | 16 | 1 | - | - | 5V | 4 x 2:1 | - | - | 5V | - | 4 | - | - | - | - | - | - | - | - | 2 | - | 15 ns | - | - | LS | - | - | 8 | 3-STATE | Single | - | - | - | - | TRUE | - | - | - | - | - | - | - | - | - | - | - | Single Supply | - | 1 | - | - | - | - | - | - | - | - | - | 2mm | 10.3mm | 5.3mm | 1.95mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 74HC238D,653 Nexperia USA Inc. | 33 | - | Datasheet | 4 Weeks | - | Gold | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16 | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2011 | 74HC | e4 | - | Active | 1 (Unlimited) | 16 | - | - | Decoder/Demultiplexer | - | - | - | - | - | 2V~6V | DUAL | GULL WING | - | 1 | 5V | - | - | 74HC238 | - | 16 | - | - | - | 5V | 1 x 3:8 | Non-Inverting | 6V | - | 2V | - | - | - | - | - | - | 500mW | - | - | 3 | - | 240 ns | 8μA | 240 ns | HC/UH | Decoder, Demultiplexer, Demux | - | - | - | Single | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6 | Single Supply | - | 1 | 8 | - | - | - | - | - | - | STANDARD | - | - | 9.9mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() CD4016BPWR Texas Instruments | 30 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | Gold | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14 | 57.209338mg | - | - | -55°C~125°C | Tape & Reel (TR) | - | 4000B | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | Bilateral, FET Switches | 2kOhm | - | - | - | 500mW | 3V~18V | - | GULL WING | 260 | 4 | 10V | - | NOT SPECIFIED | CD4016 | SEPARATE OUTPUT | 14 | - | Not Qualified | - | - | 1 x 1:1 | - | - | - | - | 4 | - | - | - | - | 20nA | 500mW | - | 5μA | 1 | - | - | - | 70 ns | - | - | - | 4 | - | Dual, Single | 40MHz | - | - | - | - | - | 9V | - | 1.5V | - | - | - | - | 50 dB | - | - | Dual Supply | 10Ohm | - | - | BREAK-BEFORE-MAKE | - | - | - | - | NO | - | - | 1.2mm | 5mm | 4.4mm | 1mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() CD4066BPW Texas Instruments | 5000 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | Gold | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14 | 57.209338mg | - | 70 ns | -55°C~125°C | Tube | - | 4000B | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | Bilateral, FET Switches | 1.05kOhm | - | - | - | - | 3V~18V | - | GULL WING | 260 | 4 | 5V | - | - | CD4066 | SEPARATE OUTPUT | 14 | - | - | - | - | 1 x 1:1 | - | - | 5/15V | - | 4 | - | - | - | - | 20nA | - | - | 5μA | - | - | - | - | 70 ns | - | - | - | - | - | Dual, Single | 40MHz | - | - | -5V | - | - | 9V | - | 1.5V | - | - | 7.5V | - | - | - | - | Dual Supply | 15Ohm | - | - | BREAK-BEFORE-MAKE | - | - | - | 240Ohm | NO | - | 0.025A | 1.2mm | 5mm | 4.4mm | 1mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() CD74ACT257M96 Texas Instruments | 2992 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | Gold | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16 | 141.690917mg | - | - | -55°C~125°C | Tape & Reel (TR) | - | 74ACT | e4 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | Multiplexer | - | - | - | TR | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 4 | 5V | - | - | 74ACT257 | - | 16 | 1 | - | - | 5V | 4 x 2:1 | - | - | 5V | - | 4 | - | - | 50pF | - | - | - | - | - | 2 | - | 10.7 ns | - | - | ACT | - | - | 8 | 3-STATE | Single | - | - | - | - | TRUE | - | - | - | - | 9.7 ns | - | - | - | - | - | - | Single Supply | - | 1 | - | - | - | - | - | - | - | - | - | 1.75mm | 9.9mm | 3.91mm | 1.58mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74HCT139D Texas Instruments | 40 | - | - | 6 Weeks | ACTIVE (Last Updated: 6 days ago) | Gold | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16 | 141.690917mg | - | - | -40°C~85°C | Tube | - | 74HCT | e4 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | Decoder/Demultiplexer | - | - | - | - | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 2 | 5V | - | - | 74HCT139 | - | 16 | 4 | - | - | 5V | 1 x 2:4 | Inverting | - | 5V | - | - | 2 | - | 50pF | - | - | - | - | - | 4 | DP4T | 43 ns | 8μA | 43 ns | HCT | Decoder, Demultiplexer | - | - | - | Single | 28MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.08mA | - | Single Supply | - | - | - | - | - | 4.5V | - | - | - | STANDARD | - | 1.75mm | 9.9mm | 3.91mm | 1.58mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74CBT3257D Texas Instruments | 13 | - | - | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16 | 141.690917mg | - | - | -40°C~85°C | Tube | - | 74CBT | e4 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | Multiplexer/Demultiplexer | 15Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | TTL COMPATIBLE MUX/DMUX SWITCH | - | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 4 | 5V | - | - | 74CBT3257 | - | 16 | 2 | - | - | 5V | 4 x 2:1 | Non-Inverting | - | 5V | 4V | 4 | - | 3μA | 50pF | - | - | - | - | - | 8 | SPDT | 5.7 ns | 3μA | 5.7 ns | CBT/FST/QS/5C/B | Demultiplexer, Multiplexer | - | - | 3-STATE | Single | 200MHz | - | - | - | - | - | - | - | - | 0.25 ns | -128mA | - | 128mA | - | 0.003mA | - | Single Supply | - | 1 | - | - | - | - | - | 5Ohm | - | - | - | 1.75mm | 9.9mm | 3.91mm | 1.58mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74CBTD3861DGVR Texas Instruments | 1080 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Surface Mount | Surface Mount | 24-TFSOP (0.173, 4.40mm Width) | 24 | 60.894776mg | - | - | -40°C~85°C | Tape & Reel (TR) | - | 74CBTD | e4 | yes | Active | 1 (Unlimited) | 24 | - | EAR99 | Bus Switch | 7Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | 0.4mm | - | 74CBTD3861 | - | 24 | - | - | - | 5V | 10 x 1:1 | Non-Inverting | - | 5V | - | - | - | - | 50pF | 2 | 1.5mA | - | 64mA | - | 10 | SPST | 350 ps | 1.5mA | 10 ns | CBT/FST/QS/5C/B | - | - | - | 3-STATE | Single | - | - | 10b | - | - | - | - | - | - | - | -128mA | - | 128mA | - | 0.003mA | - | Single Supply | - | 1 | - | - | BIDIRECTIONAL | - | - | - | - | - | - | 1.2mm | 5mm | 4.4mm | 1.05mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() M74HC257RM13TR STMicroelectronics | 50000 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16 | - | - | - | -55°C~125°C | Tape & Reel (TR) | - | 74HC | e4 | yes | Obsolete | 1 (Unlimited) | 16 | - | - | Multiplexer | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TAPE AND REEL | - | 2V~6V | DUAL | GULL WING | 260 | 4 | 4.5V | - | 30 | M74HC257 | - | 16 | 1 | - | - | - | 4 x 2:1 | Inverting | 6V | 2/6V | 2V | - | 4 | - | 50pF | - | - | 500mW | - | - | - | DPST | 24 ns | - | - | HC/UH | Multiplexer, Mux | - | 8 | 3-STATE | Single | - | - | - | - | - | 0.006 A | - | - | - | 30 ns | - | - | - | - | - | - | Single Supply | - | 1 | - | - | - | - | - | - | - | - | - | - | 9.9mm | 3.9mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74CB3Q3244PWR Texas Instruments | 634 | - | - | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | 20 | 76.997305mg | - | - | -40°C~85°C | Tape & Reel (TR) | - | 74CB | e4 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | Bus Switch | 5Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | - | 2.3V~3.6V | DUAL | GULL WING | 260 | 2 | 2.5V | 0.65mm | - | 74CB3Q3244 | - | 20 | - | - | - | - | 4 x 1:1 | Non-Inverting | 3.6V | - | - | - | - | - | - | 2 | - | - | - | - | 8 | SPST | 200 ps | 2mA | 7.1 ns | - | - | - | - | 3-STATE | Single | - | - | - | - | - | - | - | - | - | - | -64mA | - | 64mA | - | - | - | Single Supply | - | 2 | - | - | BIDIRECTIONAL | - | N/A | - | - | - | - | 1.2mm | 6.5mm | 4.4mm | 1mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() FST3345MTCX ON Semiconductor | 24593 |
| Datasheet | - | LAST SHIPMENTS (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | 20 | 191mg | - | - | -40°C~85°C | Tape & Reel (TR) | - | - | e4 | yes | Obsolete | 1 (Unlimited) | 20 | - | EAR99 | Bus Switch | 11Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 4V~5.5V | DUAL | GULL WING | - | 1 | 5V | 0.65mm | - | 3345 | - | - | - | - | - | 5V | 8 x 1:1 | - | - | 5V | 4V | - | - | - | - | 2 | - | - | - | - | 8 | SPST | 250 ps | 3μA | 8.2 ns | CBT/FST/QS/5C/B | - | - | - | 3-STATE | Single | - | - | - | - | TRUE | - | - | - | - | - | -128mA | - | 128mA | - | - | - | Single Supply | - | 1 | - | - | - | - | - | - | - | - | - | - | 6.5mm | 4.4mm | - | No | - | RoHS Compliant | Lead Free | ||
![]() SN74CBTD3384CDWR Texas Instruments | 1169 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Surface Mount | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | 24 | 624.398247mg | - | - | -40°C~85°C | Tape & Reel (TR) | - | 74CBTD | e3 | yes | Active | 1 (Unlimited) | 24 | - | EAR99 | Bus Switch | 20Ohm | Matte Tin (Sn) | - | TR | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | - | 74CBTD3384 | - | 24 | - | - | - | 5V | 5 x 1:1 | - | - | 5V | - | - | - | - | 50pF | 2 | 1.5mA | - | 64mA | - | 10 | SPST | 150 ps | 1.5mA | 4.8 ns | CBT/FST/QS/5C/B | - | - | - | 3-STATE | Single | - | - | - | - | TRUE | - | - | - | - | 0.15 ns | -128mA | - | 128mA | - | - | - | Single Supply | - | 2 | - | - | BIDIRECTIONAL | - | - | - | - | - | - | 2.65mm | 15.4mm | 7.5mm | 2.35mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74145N Texas Instruments | 450 | - | - | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | 16 | 951.693491mg | 1 | - | 0°C~70°C | Tube | - | 7400 | e4 | - | Active | 1 (Unlimited) | 16 | Through Hole | EAR99 | Decoder | - | Nickel/Palladium/Gold (Ni/Pd/Au) | ION MAX=80MA @ VOL MAX=0.9V | - | - | 4.75V~5.25V | DUAL | - | - | 1 | 5V | - | - | SN74145 | - | 16 | 10 | - | 80mA | 5V | 1 x 4:10 | Inverting | - | 5V | - | - | - | 43mA | - | - | - | - | - | - | 10 | - | 50 ns | - | 50 ns | TTL/H/L | Decoder, Demultiplexer | - | 4 | OPEN-COLLECTOR | Single | 75MHz | - | - | - | - | 0.08 A | - | - | - | - | - | - | - | - | 70mA | - | Single Supply | - | - | - | - | - | - | - | - | - | STANDARD | - | 5.08mm | 19.3mm | 6.35mm | 3.9mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74LVC139ADR Texas Instruments | In Stock | - | - | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | Gold | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16 | 141.690917mg | 2 | - | -40°C~85°C | Tape & Reel (TR) | - | 74LVC | e4 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | Decoder/Demultiplexer | - | - | - | TR | - | 1.65V~3.6V | DUAL | GULL WING | 260 | 2 | 1.8V | - | - | 74LVC139 | - | 16 | 4 | - | - | - | 1 x 2:4 | Inverting | 3.6V | 3.3V | 1.65V | - | - | - | 50pF | - | - | - | - | - | 4 | - | 6.2 ns | 10μA | 20.6 ns | LVC/LCX/Z | Decoder, Demultiplexer | - | - | - | Single | 100MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.01mA | - | Single Supply | - | - | - | - | - | - | - | - | - | STANDARD | - | 1.75mm | 9.9mm | 3.91mm | 1.58mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74HCT139PWR Texas Instruments | 2000 | - | - | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | 16 | 61.887009mg | - | - | -40°C~85°C | Cut Tape (CT) | - | 74HCT | e4 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | Decoder/Demultiplexer | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 2 | 5V | - | - | 74HCT139 | - | 16 | 4 | - | - | 5V | 1 x 2:4 | Inverting | - | 5V | - | - | 2 | - | 50pF | - | - | - | - | - | 4 | DP4T | 43 ns | 8μA | 43 ns | HCT | Decoder, Demultiplexer | - | - | - | Single | 28MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.08mA | - | Single Supply | - | - | - | - | - | - | - | - | - | STANDARD | - | 1.2mm | 5mm | 4.4mm | 1mm | No | - | ROHS3 Compliant | Lead Free |