- Manufacturer
- Base Part Number
- Circuit
- Factory Lead Time
- JESD-609 Code
- Length
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Pins
- Number of Terminations
- Package / Case
- Packaging
- Part Status
Attribute column
Categories
Logic - Signal Switches, Multiplexers, Decoders
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Weight | Number of Elements | Turn Off Delay Time | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Packing Method | Max Power Dissipation | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Number of Outputs | Output Type | Max Output Current | Operating Supply Voltage | Circuit | Polarity | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Channels | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Load Capacitance | Number of Ports | Nominal Supply Current | Power Dissipation | Output Current | Number of Bits | Throw Configuration | Propagation Delay | Quiescent Current | Turn On Delay Time | Family | Logic Function | Number of Inputs | Max Input Voltage | Output Characteristics | Halogen Free | Supply Type | Bandwidth | Nominal Input Voltage | Output Polarity | Max I(ol) | Prop. Delay@Nom-Sup | High Level Output Current | Dual Supply Voltage | Low Level Output Current | Power Supply Current-Max (ICC) | Number of Input Lines | Voltage Supply Source | Independent Circuits | Number of Output Lines | Count Direction | Translation | Input Conditioning | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SN74HC153PW Texas Instruments | 149 | - | - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | 16 | - | 61.887009mg | - | - | -40°C~85°C | Tube | - | 74HC | e4 | yes | Active | 1 (Unlimited) | 16 | - | - | Multiplexer | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | 2V~6V | DUAL | GULL WING | 260 | 2 | 5V | - | - | 74HC153 | 16 | 1 | - | - | 5V | 2 x 4:1 | - | 6V | - | 2V | 2 | - | - | - | - | 50pF | - | - | - | - | 4 | - | 38 ns | - | - | HC/UH | - | 8 | - | - | - | Single | 28MHz | - | TRUE | - | - | - | - | - | - | - | Single Supply | 1 | - | - | - | - | 1.2mm | - | 5mm | 4.4mm | 1mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74CBTLV3861DGVR Texas Instruments | 70 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 24-TFSOP (0.173, 4.40mm Width) | 24 | - | 60.894776mg | - | - | -40°C~85°C | Cut Tape (CT) | - | 74CBTLV | e4 | yes | Active | 1 (Unlimited) | 24 | - | EAR99 | Bus Switch | 40Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | TR | - | 2.3V~3.6V | DUAL | GULL WING | 260 | 1 | 2.5V | 0.4mm | - | 74CBTLV3861 | 24 | - | - | - | - | 10 x 1:1 | Non-Inverting | 3.6V | 2.5/3.3V | 2.3V | - | - | - | - | - | - | 2 | 10μA | - | 64mA | 10 | SPST | 250 ps | 10μA | 5.8 ns | CBTLV/3B | - | - | - | 3-STATE | - | Single | 200MHz | 1.7V | - | - | 0.25 ns | -128mA | - | 128mA | - | - | Single Supply | 1 | - | BIDIRECTIONAL | N/A | - | 1.2mm | - | 5mm | 4.4mm | 1.05mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74CBTLV16800DLR Texas Instruments | 500 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 48-BSSOP (0.295, 7.50mm Width) | 48 | - | 599.989307mg | - | - | -40°C~85°C | Tape & Reel (TR) | - | 74CBTLV | e4 | yes | Active | 1 (Unlimited) | 48 | - | EAR99 | Bus Switch | 7Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | TR | - | 2.3V~3.6V | DUAL | GULL WING | 260 | 2 | 2.5V | 0.635mm | - | 74CBTLV16800 | 48 | - | - | - | - | 10 x 1:1 | Non-Inverting | 3.6V | - | - | - | - | - | - | - | - | 2 | 10μA | - | 64mA | 20 | SPST | 250 ps | 10μA | 7.7 ns | CBTLV/3B | - | - | - | 3-STATE | - | Single | - | - | - | - | - | -128mA | - | 128mA | 0.01mA | - | Single Supply | 2 | - | BIDIRECTIONAL | N/A | - | 2.79mm | - | 15.88mm | 7.49mm | 2.59mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MC100EP57DTG ON Semiconductor | 35000 |
| Datasheet | 4 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | 20 | - | - | - | - | -40°C~85°C | Tube | 2005 | 100EP | e4 | yes | Active | 1 (Unlimited) | 20 | - | - | Differential Digital Multiplexer | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | NECL MODE: VCC = 0V WITH VEE = -3.0V TO -5.5V; | RAIL | - | ±3V~5.5V | - | GULL WING | 260 | 1 | 3.3V | 0.65mm | 40 | 100EP57 | 20 | 1 | - | - | - | 1 x 4:1 | - | - | - | 3V | - | - | - | - | - | - | - | - | - | - | - | DPST | 475 ps | - | - | - | Multiplexer | - | 2.42V | - | Halogen Free | Dual | - | - | COMPLEMENTARY | - | 0.52 ns | -50mA | 5.5V | 50mA | 65mA | 4 | Dual Supply | - | - | - | - | - | 1.2mm | - | 6.6mm | 4.5mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74CBT3257CDR Texas Instruments | 6 | - | - | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16 | - | 141.690917mg | - | - | -40°C~85°C | Cut Tape (CT) | - | 74CBT | e4 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | Multiplexer/Demultiplexer | 12Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | TR | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 4 | 5V | - | - | 74CBT3257 | 16 | 2 | - | - | 5V | 4 x 2:1 | Non-Inverting | - | 5V | 4V | - | - | - | - | 3μA | 50pF | - | - | - | - | 4 | SPDT | 240 ps | 3μA | 6.5 ns | CBT/FST/QS/5C/B | Demultiplexer, Multiplexer | - | - | 3-STATE | - | Single | 200MHz | - | - | - | - | -128mA | - | 128mA | 0.003mA | - | Single Supply | 1 | - | - | - | - | 1.75mm | - | 9.9mm | 3.91mm | 1.58mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74LS151NSR Texas Instruments | 1359 | - | - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 16-SOIC (0.209, 5.30mm Width) | 16 | - | 200.686274mg | - | - | 0°C~70°C | Tape & Reel (TR) | - | 74LS | e4 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | Multiplexer | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | TR | - | 4.75V~5.25V | DUAL | GULL WING | 260 | 1 | 5V | - | - | 74LS151 | 16 | 1 | - | - | 5V | 1 x 8:1 | - | - | 5V | - | - | - | - | - | - | - | - | - | 30mW | - | 16 | - | 32 ns | - | - | LS | - | - | - | - | - | Single | 35MHz | - | COMPLEMENTARY | - | - | - | - | - | - | 8 | Single Supply | - | - | - | - | - | 2mm | - | 10.3mm | 5.3mm | 1.95mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() CD74HC238NSR Texas Instruments | 2000 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | Gold | Surface Mount | Surface Mount | 16-SOIC (0.209, 5.30mm Width) | 16 | - | 200.686274mg | 1 | - | -55°C~125°C | Tape & Reel (TR) | - | 74HC | e4 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | Decoder/Demultiplexer | - | - | - | - | - | TR | - | 2V~6V | DUAL | GULL WING | 260 | 1 | 4.5V | - | - | 74HC238 | 16 | 8 | - | - | - | 1 x 3:8 | Non-Inverting | 6V | 2/6V | 2V | - | - | - | - | - | 50pF | - | - | - | - | 8 | - | 30 ns | 8μA | 265 ns | HC/UH | Decoder, Demultiplexer | 3 | - | - | - | Single | - | - | - | 0.0052 A | - | - | - | - | - | - | Single Supply | - | - | - | - | STANDARD | 2mm | - | 10.3mm | 5.3mm | 1.95mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74CBT3125DBR Texas Instruments | 2000 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | 14-SSOP (0.209, 5.30mm Width) | 14 | - | 121.789551mg | - | - | -40°C~85°C | Tape & Reel (TR) | - | 74CBT | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | Bus Switch | 7Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | TR | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | - | 74CBT3125 | 14 | - | - | - | 5V | 1 x 1:1 | Non-Inverting | - | 5V | 4V | 4 | - | - | - | - | 50pF | 2 | 3μA | - | 64mA | 4 | SPST | 250 ps | 3μA | 6 ns | CBT/FST/QS/5C/B | - | - | - | 3-STATE | - | Single | - | - | - | - | 0.25 ns | -128mA | - | 128mA | 0.003mA | - | Single Supply | - | - | BIDIRECTIONAL | - | - | 2mm | - | 6.2mm | 5.3mm | 1.95mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 74CBTLV3126PW,118 Nexperia USA Inc. | 1250 |
| Datasheet | 4 Weeks | - | Gold | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14 | - | - | - | 6.5 ns | -40°C~125°C | Tape & Reel (TR) | 2013 | 74CBTLV | e4 | - | Active | 1 (Unlimited) | 14 | - | - | Bus Switch | 60Ohm | - | - | - | - | - | 500mW | 2.3V~3.6V | DUAL | GULL WING | - | 4 | 2.7V | 0.65mm | - | 74CBTLV3126 | 14 | - | - | - | - | 1 x 1:1 | - | 3.6V | - | 2.3V | 4 | - | - | - | - | - | 2 | 100mA | - | - | 1 | - | 6.5 ns | 50μA | 6 ns | CBTLV/3B | Buffer | - | - | - | - | Single | - | - | TRUE | - | - | -128mA | - | 128mA | - | - | Single Supply | - | - | - | - | - | - | 1.1mm | 5mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74CB3Q3125DBQR Texas Instruments | 2335 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Surface Mount | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | 16 | - | 74.502547mg | - | - | -40°C~85°C | Tape & Reel (TR) | - | 74CB | e4 | yes | Active | 2 (1 Year) | 16 | - | EAR99 | Bus Switch | 4Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | ALSO OPERATES WITH 3.3V SUPPLY | TR | - | 2.3V~3.6V | DUAL | GULL WING | 260 | 4 | 2.5V | - | - | 74CB3Q3125 | 16 | - | - | - | - | 1 x 1:1 | - | 3.6V | 2.5/3.3V | 2.3V | 4 | - | - | - | - | - | 2 | - | - | - | 1 | SPST | 6.7 ns | 1mA | 6.7 ns | CB3Q/3VH/3C/2B | - | - | - | 3-STATE | - | Single | - | - | TRUE | - | 0.2 ns | -64mA | - | 64mA | - | - | Single Supply | - | - | BIDIRECTIONAL | N/A | - | 1.75mm | - | 4.9mm | 3.9mm | 1.5mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74HCT257N Texas Instruments | 69 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | 16 | - | 951.693491mg | - | - | -40°C~85°C | Tube | - | 74HCT | e4 | - | Active | 1 (Unlimited) | 16 | - | EAR99 | Multiplexer | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | 4.5V~5.5V | DUAL | - | - | 4 | 5V | - | - | 74HCT257 | 16 | 1 | - | - | 5V | 4 x 2:1 | Non-Inverting | - | 5V | - | 4 | - | - | - | - | - | - | - | 830mW | - | 2 | DPST | 35 ns | - | - | HCT | - | 8 | - | 3-STATE | - | Single | - | - | - | 0.006 A | - | - | - | - | - | - | Single Supply | 1 | - | - | - | - | 5.08mm | - | 19.3mm | 6.35mm | 3.9mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74HC148NSR Texas Instruments | 769 | - | - | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 16-SOIC (0.209, 5.30mm Width) | 16 | - | 200.686274mg | - | - | -40°C~85°C | Tape & Reel (TR) | - | 74HC | e4 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | Priority Encoder | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | TR | - | 2V~6V | DUAL | GULL WING | 260 | 1 | 5V | - | - | 74HC148 | 16 | 3 | - | - | 5V | 1 x 8:3 | - | 6V | 2/6V | 2V | - | - | - | - | - | 50pF | - | - | - | - | 8 | - | 16 ns | - | 245 ns | HC/UH | Multiplexer | 8 | - | - | - | Single | 28MHz | - | INVERTED | 0.0052 A | 49 ns | - | - | - | - | - | Single Supply | 1 | - | - | - | - | 2mm | - | 10.3mm | 5.3mm | 1.95mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74AHCT138PWR Texas Instruments | 452 | - | - | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | 16 | - | 61.887009mg | - | - | -40°C~85°C | Cut Tape (CT) | - | 74AHCT | e4 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | Decoder/Demultiplexer | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | TR | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | - | 74AHCT138 | 16 | 8 | - | - | 5V | 1 x 3:8 | Inverting | - | 5V | - | - | 1 | - | - | - | 50pF | - | - | - | - | 8 | - | 12 ns | 4μA | 13 ns | AHCT/VHCT/VT | Decoder, Demultiplexer | 3 | - | - | - | Single | 110MHz | - | - | - | - | - | - | - | 0.04mA | - | Single Supply | - | - | - | - | STANDARD | 1.2mm | - | 5mm | 4.4mm | 1mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74HC138DBR Texas Instruments | 2075 | - | - | 6 Weeks | ACTIVE (Last Updated: 6 days ago) | - | Surface Mount | Surface Mount | 16-SSOP (0.209, 5.30mm Width) | 16 | - | 128.593437mg | - | - | -40°C~85°C | Cut Tape (CT) | - | 74HC | e4 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | Decoder/Demultiplexer | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | TR | - | 2V~6V | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | - | 74HC138 | 16 | 8 | - | - | 5V | 1 x 3:8 | Inverting | 6V | 2/6V | 2V | - | 1 | - | - | - | 50pF | - | - | 320mW | - | 8 | - | 225 ns | 8μA | 225 ns | HC/UH | Decoder, Demultiplexer | 3 | - | - | - | Single | 28MHz | - | - | 0.0052 A | 45 ns | - | - | - | - | - | Single Supply | - | - | - | - | STANDARD | 2mm | - | 6.2mm | 5.3mm | 1.95mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MC74HC138ANG ON Semiconductor | In Stock | - | Datasheet | - | - | - | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | 16 | - | 4.535924g | 1 | - | -55°C~125°C | Tube | 1997 | 74HC | e3 | yes | Obsolete | 1 (Unlimited) | 16 | - | EAR99 | Decoder/Demultiplexer | - | Tin (Sn) | - | - | - | RAIL | - | 2V~6V | DUAL | - | 260 | 1 | 5V | 2.54mm | - | 74HC138 | 16 | 8 | TTL | - | - | 1 x 3:8 | Inverting | 6V | 2/6V | 2V | - | - | - | - | - | 50pF | - | - | - | - | 3 | - | 205 ns | 4μA | 205 ns | HC/UH | Decoder, Demultiplexer, Demux | - | - | - | - | Single | - | - | - | 0.004 A | - | - | - | - | - | - | Single Supply | - | - | - | - | STANDARD | 3.429mm | - | 19.5326mm | 6.858mm | - | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() SN74CBTLV3125RGYR Texas Instruments | 2980 | - | - | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | 14-VFQFN Exposed Pad | 14 | - | 32.205058mg | - | - | -40°C~85°C | Cut Tape (CT) | - | 74CBTLV | e4 | yes | Active | 2 (1 Year) | 14 | - | EAR99 | Bus Switch | 7Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | TR | - | 2.3V~3.6V | QUAD | - | 260 | 1 | 2.5V | 0.5mm | - | 74CBTLV3125 | 14 | - | - | - | 3.3V | 1 x 1:1 | Non-Inverting | 3.6V | - | 2.3V | 4 | - | - | - | - | 50pF | 2 | 10μA | - | 64mA | 4 | SPST | 250 ps | 10μA | 4.6 ns | CBTLV/3B | - | - | - | 3-STATE | - | Single | 200MHz | - | - | - | - | -128mA | - | 128mA | 0.01mA | - | Single Supply | - | - | BIDIRECTIONAL | - | - | 1mm | - | 3.5mm | 3.5mm | 900μm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SY100EL56VZG Microchip Technology | 7 |
| Datasheet | 8 Weeks | - | - | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | 20 | 20-SOIC | - | - | - | -40°C~85°C | Tube | 2006 | 100EL | - | - | Active | 2 (1 Year) | - | SMD/SMT | - | Differential Digital Multiplexer | - | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | 100EL56 | - | 2 | - | 50mA | - | 2 x 2:1 | - | - | - | - | 2 | - | -5.5V | -3V | - | - | - | - | - | - | - | - | - | - | - | - | Multiplexer, Mux | 4 | - | - | - | Dual | - | - | - | - | - | - | - | - | - | - | Dual Supply | 1 | - | - | - | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() FST3245MTCX ON Semiconductor | 5000 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | 20 | - | 191mg | - | - | -40°C~85°C | Tape & Reel (TR) | - | - | e4 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | Bus Switch | 11Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | 4V~5.5V | DUAL | GULL WING | - | 1 | 4.5V | 0.65mm | - | 3245 | - | - | - | - | 5V | 8 x 1:1 | - | - | 5V | 4V | - | - | - | - | - | - | 2 | - | - | 128mA | 8 | SPST | 250 ps | 3μA | 6.4 ns | CBT/FST/QS/5C/B | - | - | - | 3-STATE | - | Single | - | - | TRUE | - | - | -128mA | - | 128mA | - | - | Single Supply | 1 | - | - | - | - | - | - | 6.5mm | 4.4mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MC74VHC157DTR2G ON Semiconductor | 9 |
| Datasheet | 45 Weeks | ACTIVE (Last Updated: 1 day ago) | Gold | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | 16 | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2006 | 74VHC | e4 | yes | Active | 1 (Unlimited) | 16 | - | - | Multiplexer | - | - | - | - | - | TAPE AND REEL | - | 2V~5.5V | DUAL | GULL WING | 260 | 4 | 3.3V | 0.65mm | 40 | 74VHC157 | 16 | - | - | - | - | 4 x 2:1 | - | 5.5V | 2/5.5V | 2V | - | - | - | - | - | 50pF | - | - | 250mW | - | - | DPST | 13.2 ns | - | - | AHC/VHC | - | - | - | - | Halogen Free | Single | - | - | TRUE | - | 9.5 ns | - | - | - | - | 8 | Single Supply | 1 | 4 | - | - | - | - | - | 5mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74LVC1G18DCKR Texas Instruments | 1000 | - | - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | Gold | Surface Mount | Surface Mount | 6-TSSOP, SC-88, SOT-363 | 6 | - | 2.494758mg | - | - | -40°C~85°C | Cut Tape (CT) | - | 74LVC | e4 | yes | Active | 1 (Unlimited) | 6 | - | EAR99 | Demultiplexer | - | - | - | - | - | TR | - | 1.65V~5.5V | DUAL | GULL WING | 260 | 1 | 1.8V | - | - | 74LVC1G18 | 6 | - | - | - | - | 1 x 1:2 | Non-Inverting | 5.5V | 3.3V | - | 1 | - | - | - | - | 50pF | - | - | - | - | 1 | SPDT | 12.7 ns | 10μA | 12.7 ns | LVC/LCX/Z | - | - | - | 3-STATE | - | Single | - | - | - | - | - | - | - | - | - | 1 | Single Supply | - | 2 | - | - | STANDARD | 1.1mm | - | 2mm | 1.25mm | 900μm | No | No SVHC | ROHS3 Compliant | Lead Free |