- Manufacturer
- Base Part Number
- Circuit
- Factory Lead Time
- JESD-609 Code
- Length
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Pins
- Number of Terminations
- Package / Case
- Packaging
- Part Status
Attribute column
Categories
Logic - Signal Switches, Multiplexers, Decoders
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Interface Standards | Number of Elements | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Packing Method | Max Power Dissipation | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Number of Outputs | Operating Supply Voltage | Circuit | Polarity | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Channels | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Load Capacitance | Number of Ports | Nominal Supply Current | Power Dissipation | Output Current | Number of Bits | Throw Configuration | Propagation Delay | Quiescent Current | Turn On Delay Time | Family | Logic Function | Data Rate | Number of Inputs | Output Characteristics | Halogen Free | Supply Type | Bandwidth | Differential Output | Nominal Input Voltage | Output Polarity | Input Characteristics | Max I(ol) | Driver Number of Bits | Prop. Delay@Nom-Sup | Screening Level | High Level Output Current | Dual Supply Voltage | Propagation Delay (tpd) | Low Level Output Current | Receiver Number of Bits | Power Supply Current-Max (ICC) | Number of Input Lines | Voltage Supply Source | Independent Circuits | Receive Delay-Max | Number of Output Lines | Transmit Delay-Max | Count Direction | Supply Voltage1-Nom | Translation | High Level Input Current-Max | Input Conditioning | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SN74CB3Q16210DGVR Texas Instruments | 9802 | - | - | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | 48-TFSOP (0.173, 4.40mm Width) | - | 48 | - | 123.490523mg | - | - | Automotive grade | -40°C~85°C | Tape & Reel (TR) | - | 74CB | e4 | yes | Active | 1 (Unlimited) | 48 | EAR99 | Bus Switch | 9Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | ALSO OPERATES AT 3.3V SUPPLY | TR | - | 2.3V~3.6V | DUAL | GULL WING | 260 | 2 | 2.5V | 0.4mm | - | 74CB3Q16210 | 48 | - | - | 10 x 1:1 | Non-Inverting | 3.6V | - | - | - | - | - | - | - | 2 | 1mA | - | 30mA | 20 | SPST | 9 ns | 3mA | 9 ns | - | - | - | - | 3-STATE | - | Single | 500MHz | - | - | - | - | - | - | - | AEC-Q100 | -64mA | - | - | 64mA | - | - | - | Single Supply | 2 | - | - | - | BIDIRECTIONAL | - | N/A | - | - | 1.2mm | - | 9.7mm | 4.4mm | 1.05mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74CBT3126D Texas Instruments | 40 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | - | 129.387224mg | - | - | - | -40°C~85°C | Tube | - | 74CBT | e4 | yes | Active | 1 (Unlimited) | 14 | EAR99 | Bus Switch | 7Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | 1.27mm | - | 74CBT3126 | 14 | - | 5V | 1 x 1:1 | Non-Inverting | - | 5V | 4V | 4 | - | - | - | 50pF | 2 | 3μA | - | 64mA | 4 | SPST | 5.4 ns | 3μA | 350 ps | CBT/FST/QS/5C/B | - | - | - | 3-STATE | - | Single | 200MHz | - | - | - | - | - | - | 0.25 ns | - | -128mA | - | - | 128mA | - | 0.006mA | - | Single Supply | - | - | - | - | BIDIRECTIONAL | - | N/A | - | - | 1.75mm | - | 8.65mm | 3.91mm | 1.58mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MC74HC251ADR2G ON Semiconductor | 20000 |
| Datasheet | 51 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2006 | 74HC | e3 | yes | Active | 1 (Unlimited) | 16 | - | Multiplexer | - | Tin (Sn) | - | - | - | TAPE AND REEL | - | 2V~6V | DUAL | GULL WING | - | 1 | 4.5V | - | - | 74HC251 | 16 | - | - | 1 x 8:1 | - | 6V | - | 2V | - | - | - | - | 50pF | - | - | 500mW | - | - | - | - | - | - | HC/UH | - | - | - | 3-STATE | Halogen Free | Single | - | - | - | COMPLEMENTARY | - | 0.004 A | - | 56 ns | - | - | - | 330 ns | - | - | - | 8 | Single Supply | 1 | - | 2 | - | - | - | - | - | - | - | - | 9.9mm | 3.9mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74LS157DR Texas Instruments | 30 | - | - | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | 141.690917mg | - | - | - | 0°C~70°C | Cut Tape (CT) | - | 74LS | e4 | yes | Active | 1 (Unlimited) | 16 | EAR99 | Multiplexer | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | TR | - | 4.75V~5.25V | DUAL | GULL WING | 260 | 4 | 5V | - | - | 74LS157 | 16 | 1 | 5V | 4 x 2:1 | Non-Inverting | - | 5V | - | - | 4 | - | - | - | - | - | 49mW | - | 4 | DPST | 14 ns | 9.7mA | - | LS | - | - | 8 | - | - | Single | 35MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | Single Supply | 1 | - | - | - | - | - | - | - | - | 1.75mm | - | 9.9mm | 3.91mm | 1.58mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() FSTU32160MTDX ON Semiconductor | 23691 |
| Datasheet | - | LAST SHIPMENTS (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 56-TFSOP (0.240, 6.10mm Width) | - | 56 | - | 740mg | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | - | e4 | yes | Obsolete | 2 (1 Year) | 56 | EAR99 | Multiplexer/Demultiplexer | 14Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | 4V~5.5V | DUAL | GULL WING | - | 16 | 4.5V | 0.5mm | - | FSTU32160 | - | - | 5V | 16 x 1:2 | - | - | 5V | 4V | - | - | - | - | - | - | - | - | - | 32 | - | 250 ps | 3μA | 35 ns | CBT/FST/QS/5C/B | Demultiplexer, Multiplexer | - | - | 3-STATE | - | Single | - | - | - | TRUE | - | - | - | - | - | -128mA | - | - | 128mA | - | - | - | Single Supply | 1 | - | 16 | - | - | - | - | - | - | - | - | - | - | - | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() SY100EP57VK4G-TR Microchip Technology | 13247 | - | Datasheet | 2 Weeks | - | - | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | - | 20 | 20-TSSOP | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2005 | 100EP | - | - | Active | 1 (Unlimited) | - | - | Differential Digital Multiplexer | - | - | 85°C | -40°C | - | - | - | ±3V~5.5V | - | - | - | - | - | - | - | 100EP57 | - | 1 | - | 1 x 4:1 | - | - | - | - | 4 | - | 5.5V | 3V | - | - | - | - | - | - | 4PST | 475 ps | - | - | - | Mux | - | 4 | - | - | Dual | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | Dual Supply | 1 | - | 1 | - | - | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() MC74HCT138ADTR2G ON Semiconductor | 2640 |
| Datasheet | 45 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2006 | 74HCT | e4 | yes | Active | 1 (Unlimited) | 16 | EAR99 | Decoder/Demultiplexer | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | - | 74HCT138 | 16 | - | 5V | 1 x 3:8 | Inverting | - | - | - | - | - | - | - | - | - | - | 450mW | - | 3 | - | 27 ns | 4μA | 45 ns | HCT | Decoder, Demultiplexer | - | - | - | Halogen Free | Single | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6 | Single Supply | 1 | - | 8 | - | - | - | - | - | STANDARD | - | - | 5mm | 4.4mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74CBTLV3861DBQR Texas Instruments | 514 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 24-SSOP (0.154, 3.90mm Width) | - | 24 | - | 129.500622mg | - | - | - | -40°C~85°C | Cut Tape (CT) | - | 74CBTLV | e4 | yes | Active | 2 (1 Year) | 24 | EAR99 | Bus Switch | 40Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | TR | - | 2.3V~3.6V | DUAL | GULL WING | 260 | 1 | 2.5V | 0.64mm | - | 74CBTLV3861 | 24 | - | - | 10 x 1:1 | Non-Inverting | 3.6V | 2.5/3.3V | 2.3V | - | - | - | - | - | 2 | 10μA | - | 64mA | 10 | SPST | 5.8 ns | 10μA | 5.8 ns | CBTLV/3B | - | - | - | 3-STATE | - | Single | 200MHz | - | - | - | - | - | - | 0.25 ns | - | -128mA | - | - | 128mA | - | - | - | Single Supply | 1 | - | - | - | BIDIRECTIONAL | - | N/A | - | - | 1.75mm | - | 8.65mm | 3.9mm | 1.5mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74CBTS3306DR Texas Instruments | 3198 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | 72.603129mg | - | - | - | -40°C~85°C | Cut Tape (CT) | - | 74CBTS | e4 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Bus Switch | 14Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | TR | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | - | 74CBTS3306 | 8 | - | 5V | 1 x 1:1 | Non-Inverting | - | 5V | 4V | - | - | - | - | 50pF | 2 | 250mA | - | - | 2 | SPST | 350 ps | - | - | CBT/FST/QS/5C/B | - | - | - | 3-STATE | - | Single | - | - | - | - | - | - | - | - | - | -128mA | - | - | 128mA | - | 0.003mA | - | Single Supply | 2 | - | - | - | BIDIRECTIONAL | - | N/A | - | - | 1.75mm | - | 4.9mm | 3.91mm | 1.58mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74CBT3306CPWR Texas Instruments | 34930 | - | - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | 8 | - | 39.008944mg | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | 74CBT | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Bus Switch | 12Ohm | Matte Tin (Sn) | - | - | - | TR | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 2 | 5V | 0.65mm | - | 74CBT3306 | 8 | - | 5V | 1 x 1:1 | Non-Inverting | - | 5V | 4V | 2 | - | - | - | - | 2 | 3μA | - | 64mA | 1 | SPST | 4.6 ns | 3μA | 4.6 ns | CBT/FST/QS/5C/B | - | - | - | 3-STATE | - | Single | 200MHz | - | - | - | - | - | - | 0.15 ns | - | -128mA | - | - | 128mA | - | 0.05mA | - | Single Supply | - | - | - | - | BIDIRECTIONAL | - | N/A | - | - | 1.2mm | - | 3mm | 4.4mm | 1mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MC74HC151ADR2G ON Semiconductor | 30000 | - | Datasheet | 25 Weeks | ACTIVE (Last Updated: 3 days ago) | Tin | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2006 | 74HC | e3 | yes | Active | 1 (Unlimited) | 16 | - | Data Selector/Multiplexer | - | - | - | - | - | TAPE AND REEL | - | 2V~6V | DUAL | GULL WING | - | 1 | 4.5V | - | - | 74HC151 | 16 | - | - | 1 x 8:1 | - | 6V | - | 2V | - | - | - | - | 50pF | - | - | 500mW | - | - | - | - | - | - | HC/UH | Multiplexer, Mux | - | - | 3-STATE | Halogen Free | Single | - | - | - | COMPLEMENTARY | - | 0.004 A | - | 56 ns | - | - | - | - | - | - | - | 8 | Single Supply | 1 | - | 2 | - | - | - | - | - | - | - | - | 9.9mm | 3.9mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74159N Texas Instruments | 400 | - | Datasheet | - | - | - | Through Hole | Through Hole | 24-DIP (0.600, 15.24mm) | - | 24 | - | 3.735305g | - | - | - | 0°C~70°C | Tube | - | 7400 | e4 | yes | Obsolete | 1 (Unlimited) | 24 | EAR99 | Decoder/Demultiplexer | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | 4.75V~5.25V | DUAL | - | - | 1 | 5V | - | - | SN74159 | 24 | 16 | 5V | 1 x 4:16 | Inverting | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 36 ns | - | 36 ns | TTL/H/L | Decoder, Demultiplexer, Demux | - | - | OPEN-COLLECTOR | - | Single | - | - | - | - | - | - | - | - | - | -50μA | - | - | 16mA | - | 56mA | 4 | Single Supply | 1 | - | - | - | - | - | - | - | STANDARD | - | 5.08mm | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MC14532BDR2G ON Semiconductor | 232 |
| Datasheet | 51 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2006 | 4000B | e3 | yes | Active | 1 (Unlimited) | 16 | - | Priority Encoder | - | Tin (Sn) | - | - | - | - | - | 3V~18V | - | GULL WING | 260 | 1 | 5V | - | 40 | 4532 | 16 | 3 | - | 1 x 8:3 | - | - | - | 3V | - | - | - | - | - | - | - | 500mW | - | 8 | - | 360 ps | - | 600 ns | - | - | - | 8 | - | Halogen Free | Dual | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Dual Supply | 1 | - | - | - | - | - | - | - | - | - | - | 9.9mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() 7WBD3125USG ON Semiconductor | 90 |
| Datasheet | 18 Weeks | ACTIVE (Last Updated: 1 week ago) | Tin | - | Surface Mount | 8-VFSOP (0.091, 2.30mm Width) | YES | 8 | - | - | - | 2 | - | -55°C~125°C | Tape & Reel (TR) | 2006 | - | - | yes | Active | 1 (Unlimited) | 8 | - | Bus Switch | 70Ohm | Nickel/Gold/Palladium (Ni/Au/Pd) | - | - | - | - | 498mW | 4V~5.5V | DUAL | GULL WING | 260 | 2 | 4.5V | 0.5mm | 40 | 7WBD3125 | 8 | - | 5V | 1 x 1:1 | - | - | 5V | 4V | - | - | - | - | - | 2 | 100nA | - | - | 1 | - | 250 ps | 1mA | 4.8 ns | CBT/FST/QS/5C/B | - | - | - | 3-STATE | Halogen Free | Single | - | - | - | TRUE | - | - | - | - | - | -128mA | - | - | 128mA | - | - | - | Single Supply | - | - | - | - | - | - | - | - | - | - | 0.9mm | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() TUSB564RNQR Texas Instruments | 17900 | - | Datasheet | 12 Weeks | ACTIVE (Last Updated: 1 week ago) | - | - | Surface Mount | 40-WFQFN Exposed Pad | YES | 40 | - | - | - | - | - | 0°C~70°C TA | Tape & Reel (TR) | - | - | e4 | yes | Active | 2 (1 Year) | 40 | EAR99 | Crosspoint Switch | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | 3V~3.6V | QUAD | NO LEAD | - | 1 | - | - | - | TUSB564 | - | - | - | 1 x 4:4 | - | 3.6V | - | 3V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single Supply | 1 | - | - | - | - | - | - | - | - | 800μm | - | 6mm | 4mm | 750μm | - | - | ROHS3 Compliant | - | ||
![]() AD8150ASTZ Analog Devices Inc. | 22 | - | Datasheet | - | - | Tin | - | Surface Mount | 184-LQFP | YES | 184 | - | - | - | - | - | 0°C~85°C | Tray | - | XStream™ | e3 | no | Obsolete | 3 (168 Hours) | 184 | - | Crosspoint Switch | - | - | - | - | - | - | - | 3.3V 5V -3.3V -5V | QUAD | GULL WING | 260 | 1 | 3.3V | 0.4mm | 40 | 8150 | 184 | - | - | 1 x 33:17 | - | - | - | - | - | - | - | - | - | - | 400mA | 82.5mW | - | - | - | - | - | - | - | - | 1.5 Gbps | - | - | - | Dual, Single | - | - | - | - | - | - | - | - | - | - | 5V | - | - | - | - | - | Dual Supply | 1 | - | - | - | - | - | - | - | - | 1.45mm | - | 20.2mm | 20.2mm | - | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() SN74CBT6800CPWR Texas Instruments | 1058 | - | - | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Surface Mount | Surface Mount | 24-TSSOP (0.173, 4.40mm Width) | - | 24 | - | 89.499445mg | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | 74CBT | e4 | yes | Active | 1 (Unlimited) | 24 | EAR99 | Bus Switch | 12Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | TR | - | 4V~5.5V | DUAL | GULL WING | 260 | 10 | 5V | 0.65mm | - | 74CBT6800 | 24 | - | 5V | 10 x 1:1 | - | - | 5V | 4V | - | - | - | - | - | 2 | 3μA | - | 64mA | 10 | SPST | 240 ps | 3μA | 6.2 ns | CBT/FST/QS/5C/B | - | - | - | 3-STATE | - | Single | 200MHz | - | 2V | TRUE | - | - | - | - | - | -128mA | - | - | 128mA | - | 0.003mA | - | Single Supply | 1 | - | - | - | BIDIRECTIONAL | - | N/A | - | - | 1.2mm | - | 7.8mm | 4.4mm | 1mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN65LVDS122D Texas Instruments | 6 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | 16 | - | 155.100241mg | GENERAL PURPOSE | - | - | -40°C~85°C | Tube | - | 65LVDS | e4 | yes | Active | 1 (Unlimited) | 16 | EAR99 | Crosspoint Switch | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | 3V~3.6V | DUAL | GULL WING | 260 | 2 | 3.3V | - | - | 65LVDS122 | 16 | - | 3.3V | 1 x 2:2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DPDT | - | - | - | - | - | 1.5 Gbps | - | DIFFERENTIAL | - | Single | - | YES | - | COMPLEMENTARY | DIFFERENTIAL SCHMITT TRIGGER | - | 2 | - | - | - | - | - | - | 2 | - | - | Single Supply | 1 | 0.9 ns | - | 0.9 ns | - | 3.3V | - | 0.00002A | - | 1.75mm | - | 9.9mm | 3.91mm | 1.58mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74HC257PWR Texas Instruments | 1297 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | - | 61.887009mg | - | - | - | -40°C~85°C | Cut Tape (CT) | - | 74HC | e4 | yes | Active | 1 (Unlimited) | 16 | EAR99 | Multiplexer | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | TR | - | 2V~6V | DUAL | GULL WING | 260 | 4 | 5V | - | - | 74HC257 | 16 | 1 | 5V | 4 x 2:1 | Non-Inverting | 6V | - | 2V | 4 | - | - | - | 50pF | - | - | - | - | 2 | DPST | 26 ns | - | - | HC/UH | - | - | 8 | 3-STATE | - | Single | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single Supply | 1 | - | - | - | - | - | - | - | - | 1.2mm | - | 5mm | 4.4mm | 1mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74CBTLV3125DGVR Texas Instruments | 1821 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 14-TFSOP (0.173, 4.40mm Width) | - | 14 | - | 41.787197mg | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | 74CBTLV | e4 | yes | Active | 1 (Unlimited) | 14 | EAR99 | Bus Switch | 7Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | TR | - | 2.3V~3.6V | DUAL | GULL WING | 260 | 1 | 2.5V | - | - | 74CBTLV3125 | 14 | - | 3.3V | 1 x 1:1 | Non-Inverting | 3.6V | - | 2.3V | 4 | - | - | - | 50pF | 2 | 10μA | - | 64mA | 4 | SPST | 250 ps | 10μA | 4.6 ns | CBTLV/3B | - | - | - | 3-STATE | - | Single | 200MHz | - | - | - | - | - | - | - | - | -128mA | - | - | 128mA | - | 0.01mA | - | Single Supply | - | - | - | - | BIDIRECTIONAL | - | - | - | - | 1.2mm | - | 3.6mm | 4.4mm | 1.05mm | No | - | ROHS3 Compliant | Lead Free |