- Manufacturer
- Base Part Number
- Circuit
- Factory Lead Time
- JESD-609 Code
- Length
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Pins
- Number of Terminations
- Package / Case
- Packaging
- Part Status
Attribute column
Categories
Logic - Signal Switches, Multiplexers, Decoders
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Number of Elements | Turn Off Delay Time | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Additional Feature | Packing Method | Max Power Dissipation | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Output | Pin Count | Number of Outputs | Output Voltage | Operating Supply Voltage | Circuit | Polarity | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Channels | Interface | Number of Circuits | Operating Supply Current | Load Capacitance | Number of Ports | Nominal Supply Current | Output Current | Max Supply Current | Number of Bits | Throw Configuration | Propagation Delay | Quiescent Current | Turn On Delay Time | Family | Logic Function | Data Rate | Number of Inputs | Output Characteristics | Halogen Free | Supply Type | Bandwidth | Rise Time | Neg Supply Voltage-Nom (Vsup) | Nominal Input Voltage | Output Polarity | Max I(ol) | Max Dual Supply Voltage | -3db Bandwidth | Min Dual Supply Voltage | Prop. Delay@Nom-Sup | High Level Output Current | Dual Supply Voltage | Low Level Output Current | Power Supply Current-Max (ICC) | Number of Input Lines | Voltage Supply Source | On-state Resistance Match-Nom | Independent Circuits | Number of Output Lines | Switching | Switch-on Time-Max | Count Direction | Switch-off Time-Max | Translation | Drain to Source Resistance | Normal Position | Ambient Temperature Range High | Input Conditioning | Signal Current-Max | Height | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SN74HC138N Texas Instruments | In Stock | - | - | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | Gold | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | - | 16 | 951.693491mg | - | - | - | -40°C~85°C | Tube | - | 74HC | e3 | - | Active | 1 (Unlimited) | 16 | - | EAR99 | Decoder/Demultiplexer | - | Matte Tin (Sn) | - | - | 320mW | 2V~6V | DUAL | - | - | 1 | 5V | 2.54mm | - | - | 74HC138 | - | 16 | 8 | - | 5V | 1 x 3:8 | Inverting | 6V | 2/6V | 2V | - | - | 1 | - | 50pF | - | - | - | - | 8 | - | 45 ns | 8μA | 225 ns | HC/UH | Decoder, Demultiplexer | - | 3 | - | - | Single | 28MHz | - | - | - | - | 0.0052 A | - | - | - | - | - | - | - | - | - | Single Supply | - | - | - | - | - | - | - | - | - | - | - | STANDARD | - | 5.08mm | 19.3mm | 6.35mm | 3.9mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TCA9548APWR Texas Instruments | 58000 | - | Datasheet | 12 Weeks | ACTIVE (Last Updated: 4 days ago) | Gold | Surface Mount | Surface Mount | 24-TSSOP (0.173, 4.40mm Width) | - | 24 | - | - | - | - | -40°C~85°C | Cut Tape (CT) | - | TCA | e4 | yes | Active | 1 (Unlimited) | 24 | - | EAR99 | Bus Switch | 70Ohm | - | ALSO OPERATES AT VCC 2.3V TO 3.6V | TR | - | 1.65V~5.5V | DUAL | GULL WING | 260 | 1 | 1.8V | 0.65mm | - | NOT SPECIFIED | CA9548 | - | - | 8 | - | - | 1 x 8:1 | - | 5.5V | - | - | - | I2C, SMBus | - | - | 50pF | - | - | - | 80μA | - | - | - | - | - | - | - | - | - | - | - | Single | - | - | - | - | TRUE | - | - | - | - | - | - | - | - | 0.08mA | - | Single Supply | - | 1 | - | - | - | - | - | - | - | - | 85°C | - | - | 1.2mm | 7.8mm | 4.4mm | 1mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74HC151D Texas Instruments | In Stock | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | 141.690917mg | - | - | - | -40°C~85°C | Tube | - | 74HC | e4 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | Multiplexer | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 2V~6V | DUAL | GULL WING | 260 | 1 | 5V | - | - | - | 74HC151 | - | 16 | 1 | - | 5V | 1 x 8:1 | Non-Inverting | 6V | 2/6V | 2V | - | - | 1 | - | - | - | - | - | - | 8 | - | 13 ns | 8μA | 275 ns | HC | - | - | 8 | - | - | Single | - | - | - | - | - | - | - | - | - | 63 ns | - | - | - | - | - | Single Supply | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.75mm | 9.9mm | 3.91mm | 1.58mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MC74HC138ADG ON Semiconductor | In Stock | - | Datasheet | 51 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | - | - | - | -55°C~125°C | Tube | 1999 | 74HC | e3 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | Decoder/Demultiplexer | - | Tin (Sn) | - | RAIL | - | 2V~6V | DUAL | GULL WING | 260 | 1 | 5V | - | - | 40 | 74HC138 | - | 16 | 8 | - | - | 1 x 3:8 | Inverting | 6V | 2/6V | 2V | - | - | 1 | - | 50pF | - | 1μA | - | - | 3 | - | 205 ns | 4μA | 205 ns | HC/UH | Decoder, Demultiplexer, Demux | - | - | - | Halogen Free | Single | - | - | - | - | - | 0.004 A | - | - | - | - | - | - | - | - | - | Single Supply | - | - | - | - | - | - | - | - | - | - | 125°C | STANDARD | - | 1.75mm | 10mm | 4mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74CBTLV16292GR Texas Instruments | 110 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | Gold | Surface Mount | Surface Mount | 56-TFSOP (0.240, 6.10mm Width) | - | 56 | 252.792698mg | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | 74CBTLV | e4 | yes | Active | 1 (Unlimited) | 56 | - | EAR99 | Multiplexer/Demultiplexer | 40Ohm | - | - | TR | - | 2.3V~3.6V | DUAL | GULL WING | 260 | 12 | 2.5V | 0.5mm | - | - | 74CBTLV16292 | - | 56 | 2 | - | - | 12 x 1:2 | Non-Inverting | 3.6V | 2.5/3.3V | 2.3V | - | - | - | 10μA | - | - | - | - | - | 12 | SPDT | 7.1 ns | 10μA | 7.1 ns | CBTLV/3B | Demultiplexer, Multiplexer | - | 24 | 3-STATE | - | Single | - | - | - | - | - | - | - | - | - | - | -128mA | - | 128mA | - | - | Single Supply | - | 1 | - | - | - | - | - | - | - | - | - | - | - | 1.2mm | 14mm | 6.1mm | 1.15mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() CD4066BM96 Texas Instruments | 17500 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | Gold | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | 122.413241mg | - | 30 ns | - | -55°C~125°C | Cut Tape (CT) | - | 4000B | e3 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | Bilateral, FET Switches | 240Ohm | Matte Tin (Sn) | - | - | - | 3V~18V | - | GULL WING | 260 | 4 | 5V | 1.27mm | - | - | CD4066 | SEPARATE OUTPUT | 14 | - | - | - | 1 x 1:1 | Non-Inverting | - | 5/15V | - | 4 | - | - | - | - | - | - | - | 5μA | - | SPST | - | 20nA | 30 ns | - | - | - | - | - | - | Dual, Single | 40MHz | - | -5V | - | - | - | 9V | - | 1.5V | - | - | 7.5V | - | - | - | Dual Supply | 15Ohm | - | - | BREAK-BEFORE-MAKE | 70ns | - | 70ns | - | 240Ohm | NO | - | - | 0.025A | 1.75mm | 8.65mm | 3.91mm | 1.58mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74CBT3245APWR Texas Instruments | 1800 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | Gold | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | - | 20 | 76.997305mg | - | - | - | -40°C~85°C | Cut Tape (CT) | - | 74CBT | e4 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | Bus Switch | 15Ohm | - | - | TR | - | 4V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | - | - | 74CBT3245 | - | 20 | - | - | 5V | 8 x 1:1 | Non-Inverting | - | 5V | 4V | - | - | - | - | 50pF | 2 | 50μA | 64mA | - | 8 | SPST | 6.4 ns | 50μA | 6.4 ns | CBT/FST/QS/5C/B | - | - | - | 3-STATE | - | Single | - | - | - | - | - | - | - | - | - | 0.25 ns | -128mA | - | 128mA | 0.003mA | - | Single Supply | - | 1 | - | - | - | BIDIRECTIONAL | - | - | 5Ohm | - | - | - | - | 1.2mm | 6.5mm | 4.4mm | 1mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74CBT3257PWR Texas Instruments | 10000 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | Gold | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | 61.887009mg | - | - | - | -40°C~85°C | Cut Tape (CT) | - | 74CBT | e4 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | Multiplexer/Demultiplexer | 15Ohm | - | TTL COMPATIBLE MUX/DMUX SWITCH | TR | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 4 | 5V | - | - | - | 74CBT3257 | - | 16 | 2 | - | 5V | 4 x 2:1 | Non-Inverting | - | 5V | 4V | 4 | - | - | 3μA | 50pF | - | - | - | - | 8 | SPDT | 5.7 ns | 3μA | 5.7 ns | CBT/FST/QS/5C/B | Demultiplexer, Multiplexer | - | - | 3-STATE | - | Single | - | - | - | - | - | - | - | - | - | 0.25 ns | -128mA | - | 128mA | 0.003mA | - | Single Supply | - | 1 | - | - | - | - | - | - | 7Ohm | - | - | - | - | 1.2mm | 5mm | 4.4mm | 1mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74HC257N Texas Instruments | 172 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | - | 16 | 951.693491mg | - | - | - | -40°C~85°C | Tube | - | 74HC | e4 | - | Active | 1 (Unlimited) | 16 | - | EAR99 | Multiplexer | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 2V~6V | DUAL | - | - | 4 | 5V | - | - | - | 74HC257 | - | 16 | 1 | - | 5V | 4 x 2:1 | Non-Inverting | 6V | - | 2V | 4 | - | - | - | - | - | - | - | - | 2 | DPST | 26 ns | - | - | HC/UH | - | - | 8 | 3-STATE | - | Single | - | 10ns | - | - | - | - | - | - | - | - | - | - | - | - | - | Single Supply | - | 1 | - | - | - | - | - | - | - | - | - | - | - | 5.08mm | 19.3mm | 6.35mm | 3.9mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 74AC139SCX ON Semiconductor | 33000 |
| Datasheet | 35 Weeks | ACTIVE (Last Updated: 1 day ago) | Tin | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | 143mg | 2 | - | - | -40°C~85°C | Tape & Reel (TR) | 2008 | 74AC | e3 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | Decoder/Demultiplexer | - | - | - | TR | - | 2V~6V | DUAL | GULL WING | - | 2 | 3.3V | - | - | - | 74AC139 | - | - | - | - | - | 1 x 2:4 | Inverting | 6V | 3.3/5V | 2V | - | - | - | - | 50pF | - | - | - | - | - | DP4T | 13 ns | 4μA | 13 ns | AC | Decoder, Demultiplexer, Demux | - | - | - | - | Single | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | Single Supply | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | 9.9mm | 3.9mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74LVC138APW Texas Instruments | 200 | - | - | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | 61.887009mg | - | - | - | -40°C~85°C | Tube | - | 74LVC | e4 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | Decoder/Demultiplexer | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 1.65V~3.6V | DUAL | GULL WING | 260 | 1 | 1.8V | - | - | - | 74LVC138 | - | 16 | 8 | - | - | 1 x 3:8 | Inverting | - | - | - | - | - | 1 | - | 50pF | - | - | - | - | 8 | - | 6.7 ns | 10μA | 22 ns | LVC/LCX/Z | Decoder | - | 3 | - | - | Single | 100MHz | - | - | - | - | 0.024 A | - | - | - | - | - | - | - | - | - | Single Supply | - | - | - | - | - | - | - | - | - | - | - | STANDARD | - | 1.2mm | 5mm | 4.4mm | 1mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74CBTLV3253DR Texas Instruments | 9446 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | 141.690917mg | - | - | - | -40°C~85°C | Cut Tape (CT) | - | 74CBTLV | e4 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | Multiplexer/Demultiplexer | 40Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | - | 2.3V~3.6V | DUAL | GULL WING | 260 | 2 | 2.5V | - | - | - | 74CBTLV3253 | - | 16 | 4 | - | - | 2 x 4:1 | Non-Inverting | 3.6V | - | - | - | - | - | 10μA | - | - | - | - | - | 2 | SP4T | 6.8 ns | 10μA | 6.8 ns | CBTLV/3B | Demultiplexer, Multiplexer | - | 8 | 3-STATE | - | Single | - | - | - | - | - | - | - | - | - | - | -128mA | - | 128mA | - | - | Single Supply | - | 1 | - | - | - | - | - | - | - | - | - | - | - | 1.75mm | 9.9mm | 3.91mm | 1.58mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MC74HC139ADR2G ON Semiconductor | 1880 | - | Datasheet | 51 Weeks | ACTIVE (Last Updated: 3 days ago) | Tin | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | 2 | - | - | -55°C~125°C | Tape & Reel (TR) | 2005 | 74HC | e3 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | Decoder/Demultiplexer | - | - | - | TAPE AND REEL | - | 2V~6V | DUAL | GULL WING | 260 | 2 | 5V | - | - | 40 | 74HC139 | - | 16 | - | - | - | 1 x 2:4 | Inverting | 6V | - | 2V | - | - | - | - | 50pF | - | - | - | - | - | DP4T | 175 ns | 4μA | 175 ns | HC/UH | Decoder, Demultiplexer, Demux | - | - | - | Halogen Free | Single | - | - | - | - | - | - | - | - | - | 35 ns | - | - | - | - | 1 | Single Supply | - | - | 4 | - | - | - | - | - | - | - | - | STANDARD | - | - | 9.9mm | 3.9mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74LVC2G157DCTR Texas Instruments | 1101 | - | - | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | Gold | Surface Mount | Surface Mount | 8-LSSOP, 8-MSOP (0.110, 2.80mm Width) | - | 8 | 23.388357mg | - | - | - | -40°C~85°C | Cut Tape (CT) | - | 74LVC | e4 | yes | Active | 1 (Unlimited) | 8 | SMD/SMT | EAR99 | Multiplexer | - | - | - | TR | - | 1.65V~5.5V | DUAL | GULL WING | 260 | 1 | 1.8V | 0.65mm | - | - | 74LVC2G157 | - | 8 | 1 | - | - | 1 x 2:1 | Non-Inverting | 5.5V | 3.3V | - | - | - | 1 | - | 50pF | - | - | - | - | 2 | SPDT | 4 ns | - | - | LV/LV-A/LVX/H | - | - | 2 | 3-STATE | - | Single | - | - | - | - | - | - | - | - | - | 6 ns | - | - | - | - | - | Single Supply | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.3mm | 2.95mm | 2.8mm | 1.29mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74CBTLV3126PWR Texas Instruments | 10000 | - | Datasheet | 8 Weeks | ACTIVE (Last Updated: 2 days ago) | Gold | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | 14 | 57.209338mg | - | - | - | -40°C~85°C | Cut Tape (CT) | - | 74CBTLV | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | Bus Switch | 7Ohm | - | - | TR | - | 2.3V~3.6V | DUAL | GULL WING | 260 | 1 | 2.5V | - | - | - | 74CBTLV3126 | - | 14 | - | 2V | 3.3V | 1 x 1:1 | Non-Inverting | 3.6V | - | 2.3V | 4 | - | - | - | - | 2 | - | 64A | 10μA | 4 | SPST | 250 ps | 10μA | 4.8 ns | CBTLV/3B | - | - | - | 3-STATE | - | Single | 200MHz | - | - | 1.7V | - | - | - | - | - | 0.25 ns | -128mA | - | 128mA | 0.02mA | - | Single Supply | - | - | - | - | - | BIDIRECTIONAL | - | N/A | 7Ohm | - | - | - | - | 1.2mm | 5mm | 4.4mm | 1mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74CB3Q3257PWR Texas Instruments | 633 | - | - | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | Gold | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | 61.887009mg | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | 74CB | e3 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | Multiplexer/Demultiplexer | 9Ohm | Matte Tin (Sn) | - | TR | - | 2.3V~3.6V | DUAL | GULL WING | 260 | 4 | 2.5V | - | 500MHz | - | 74CB3Q3257 | - | 16 | 2 | - | - | 4 x 2:1 | - | 3.6V | - | - | - | - | 4 | 1.5mA | - | - | 700μA | - | - | - | SPDT | 320 ps | 1.5mA | 6.5 ns | - | Demultiplexer, Multiplexer | - | 1 | 3-STATE | - | Single | 500MHz | - | - | - | TRUE | - | - | - | - | - | -64mA | - | 64mA | 0.7mA | - | Single Supply | - | 1 | - | - | - | - | - | - | - | - | 85°C | - | - | 1.2mm | 5mm | 4.4mm | 1mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74HCT138DR Texas Instruments | 1000 | - | - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | Gold | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | 141.690917mg | - | - | - | -40°C~85°C | Cut Tape (CT) | - | 74HCT | e3 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | Decoder/Demultiplexer | - | Matte Tin (Sn) | - | TR | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | - | - | 74HCT138 | - | 16 | 8 | - | 5V | 1 x 3:8 | Inverting | - | 5V | - | - | - | 1 | - | 50pF | - | - | - | - | 8 | - | 45 ns | 80μA | 45 ns | HCT | Decoder, Demultiplexer | - | 3 | - | - | Single | 28MHz | - | - | - | - | 0.004 A | - | - | - | - | - | - | - | - | - | Single Supply | - | - | - | - | - | - | - | - | - | - | - | STANDARD | - | 1.75mm | 9.9mm | 3.91mm | 1.58mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74CBTD3861PWR Texas Instruments | 1215 | - | Datasheet | 12 Weeks | ACTIVE (Last Updated: 5 days ago) | Gold | Surface Mount | Surface Mount | 24-TSSOP (0.173, 4.40mm Width) | - | 24 | 89.499445mg | - | - | - | -40°C~85°C | Cut Tape (CT) | - | 74CBTD | e4 | yes | Active | 1 (Unlimited) | 24 | - | EAR99 | Bus Switch | 7Ohm | - | - | TR | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | - | - | 74CBTD3861 | - | 24 | - | - | 5V | 10 x 1:1 | Non-Inverting | - | 5V | - | - | - | - | - | 50pF | 2 | 1.5mA | 64mA | - | 10 | SPST | 350 ps | 1.5mA | 10 ns | CBT/FST/QS/5C/B | - | - | 10 | 3-STATE | - | Single | - | - | - | - | - | - | - | - | - | - | -128mA | - | 128mA | 0.003mA | - | Single Supply | - | 1 | - | - | - | BIDIRECTIONAL | - | - | - | - | - | - | - | 1.2mm | 7.8mm | 4.4mm | 1mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() ADG3245BRUZ Analog Devices Inc. | 114 | - | Datasheet | 16 Weeks | PRODUCTION (Last Updated: 1 week ago) | Tin | - | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | YES | 20 | 190.990737mg | - | - | - | -40°C~85°C | Tube | - | - | e3 | no | Active | 1 (Unlimited) | 20 | - | EAR99 | Bus Switch | 15Ohm | - | - | - | - | 2.3V~3.6V | DUAL | GULL WING | 260 | 1 | 2.5V | 0.65mm | - | 30 | ADG3245 | - | 20 | - | - | - | 8 x 1:1 | - | 3.6V | - | 2.3V | - | - | - | 1μA | - | 2 | - | - | - | 8 | SPST | 225 ps | 1.2mA | 4.8 ns | - | Translator | 1.244 Gbps | 1 | 3-STATE | - | Single | - | - | - | - | TRUE | - | - | 610MHz | - | - | -25mA | - | 25mA | - | - | Single Supply | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.05mm | 6.6mm | 4.5mm | - | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() MC74LCX138DR2G ON Semiconductor | 195 | - | Datasheet | 35 Weeks | ACTIVE (Last Updated: 2 days ago) | Tin | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | - | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | 2006 | 74LCX | e3 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | Decoder/Demultiplexer | - | - | - | TAPE AND REEL | - | 2V~3.6V | DUAL | GULL WING | 260 | 1 | 2.5V | - | - | 40 | 74LCX138 | - | 16 | - | - | 3.3V | 1 x 3:8 | Inverting | - | - | 2V | - | - | - | - | - | - | - | - | - | - | - | 1.5 ns | 10μA | 8.4 ns | LVC/LCX/Z | Decoder, Demultiplexer, Demux | - | - | - | Halogen Free | Single | - | - | - | - | - | 0.024 A | - | - | - | 6 ns | - | - | - | - | 3 | Single Supply | - | 1 | 8 | - | - | - | - | - | - | - | - | STANDARD | - | 1.5mm | 10mm | 4mm | - | No | - | ROHS3 Compliant | Lead Free |