- Manufacturer
- Base Part Number
- Circuit
- Factory Lead Time
- JESD-609 Code
- Length
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Pins
- Number of Terminations
- Package / Case
- Packaging
- Part Status
Attribute column
Categories
Logic - Signal Switches, Multiplexers, Decoders
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Turn Off Delay Time | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Additional Feature | Packing Method | Max Power Dissipation | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Base Part Number | Pin Count | Number of Outputs | Operating Supply Voltage | Circuit | Polarity | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Channels | Number of Circuits | Operating Supply Current | Load Capacitance | Number of Ports | Nominal Supply Current | Power Dissipation | Output Current | Number of Bits | Throw Configuration | Propagation Delay | Quiescent Current | Turn On Delay Time | Family | Logic Function | Number of Inputs | Output Characteristics | Supply Type | Bandwidth | Address Bus Width | Nominal Input Voltage | Output Polarity | Max I(ol) | Number of Gates | Prop. Delay@Nom-Sup | High Level Output Current | Low Level Output Current | Schmitt Trigger | Power Supply Current-Max (ICC) | Number of Input Lines | Voltage Supply Source | Independent Circuits | Count Direction | Translation | Input Conditioning | Height | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SN74LS139AD Texas Instruments | 14637 | - | - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16 | 141.690917mg | - | - | 0°C~70°C | Tube | - | 74LS | e4 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | Decoder/Demultiplexer | - | Nickel/Palladium/Gold (Ni/Pd/Au) | SCHOTTKY CLAMPED FOR HIGH PERFORMANCE | - | - | 4.75V~5.25V | DUAL | GULL WING | 260 | 2 | 5V | - | 74LS139 | 16 | 4 | 5V | 1 x 2:4 | Inverting | - | 5V | - | - | 2 | - | 15pF | - | 6.8mA | - | - | 4 | DP4T | 38 ns | - | 38 ns | LS | Decoder, Demultiplexer | - | - | Single | 35MHz | - | - | - | 0.008 A | - | 33 ns | - | - | - | 11mA | - | Single Supply | - | - | - | STANDARD | 1.75mm | 9.9mm | 3.91mm | 1.58mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74CBT3384ADGVR Texas Instruments | 1433 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Surface Mount | Surface Mount | 24-TFSOP (0.173, 4.40mm Width) | 24 | 60.894776mg | - | - | -40°C~85°C | Tape & Reel (TR) | - | 74CBT | e4 | yes | Active | 1 (Unlimited) | 24 | - | EAR99 | Bus Switch | 7Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 2 | 5V | 0.4mm | 74CBT3384 | 24 | - | 5V | 5 x 1:1 | Non-Inverting | - | 5V | 4V | - | - | - | 50pF | 2 | 3μA | - | 64mA | 10 | SPST | 250 ps | 3μA | 6.2 ns | CBT/FST/QS/5C/B | - | - | 3-STATE | Single | - | - | - | - | - | - | - | -128mA | 128mA | - | 0.003mA | - | Single Supply | 2 | BIDIRECTIONAL | N/A | - | 1.2mm | 5mm | 4.4mm | 1.05mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74LS157NSR Texas Instruments | 6000 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | 16-SOIC (0.209, 5.30mm Width) | 16 | 200.686274mg | - | - | 0°C~70°C | Cut Tape (CT) | - | 74LS | e4 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | Multiplexer | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | - | 4.75V~5.25V | DUAL | GULL WING | 260 | 4 | 5V | - | 74LS157 | 16 | 1 | - | 4 x 2:1 | Non-Inverting | - | 5V | - | - | 4 | - | - | - | - | - | - | 4 | DPST | 14 ns | 9.7mA | - | LS | - | - | - | Single | - | - | - | - | 0.008 A | - | - | - | - | - | - | 2 | Single Supply | 1 | - | - | - | 2mm | 10.3mm | 5.3mm | 1.95mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74CBT3125CPWR Texas Instruments | 10 | - | - | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | Gold | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14 | 57.209338mg | - | - | -40°C~85°C | Tape & Reel (TR) | - | 74CBT | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | Bus Switch | 12Ohm | - | - | TR | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 4 | 5V | - | 74CBT3125 | 14 | - | 5V | 1 x 1:1 | - | - | 5V | 4V | 4 | - | - | - | 2 | 3μA | - | 64mA | 1 | SPST | 150 ps | 3μA | 4.4 ns | CBT/FST/QS/5C/B | - | - | 3-STATE | Single | 200MHz | - | - | TRUE | - | - | 0.15 ns | -128mA | 128mA | - | 0.003mA | - | Single Supply | - | BIDIRECTIONAL | N/A | - | 1.2mm | 5mm | 4.4mm | 1mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74F257NSR Texas Instruments | 656 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | 16-SOIC (0.209, 5.30mm Width) | 16 | 200.686274mg | - | - | 0°C~70°C | Tape & Reel (TR) | - | 74F | e4 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | Multiplexer | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 4 | 5V | - | 74F257 | 16 | 1 | 5V | 4 x 2:1 | - | - | - | - | - | - | - | 50pF | - | - | - | - | 4 | - | 6 ns | - | - | F/FAST | - | 8 | 3-STATE | Single | 70MHz | - | - | TRUE | - | - | 7 ns | - | - | - | - | 2 | Single Supply | 1 | - | - | - | 2mm | 10.3mm | 5.3mm | 1.95mm | No | - | ROHS3 Compliant | Contains Lead | ||
![]() SN74CB3Q3244RGYR Texas Instruments | In Stock | - | - | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | 20-VFQFN Exposed Pad | 20 | 43.006227mg | - | - | -40°C~85°C | Tape & Reel (TR) | - | 74CB | e4 | yes | Active | 2 (1 Year) | 20 | - | EAR99 | Bus Switch | 5Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | - | 2.3V~3.6V | QUAD | - | 260 | 2 | 2.5V | 0.5mm | 74CB3Q3244 | 20 | - | - | 4 x 1:1 | - | 3.6V | - | - | - | - | - | - | 2 | - | - | - | 8 | SPST | 200 ps | 2mA | 7.1 ns | - | - | - | 3-STATE | Single | - | - | - | TRUE | - | - | - | -64mA | 64mA | - | - | - | Single Supply | 2 | BIDIRECTIONAL | N/A | - | 1mm | 4.5mm | 3.5mm | 900μm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74F153DR Texas Instruments | 170 | - | - | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16 | 141.690917mg | - | - | 0°C~70°C | Cut Tape (CT) | - | 74F | e4 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | Multiplexer | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 2 | 5V | - | 74F153 | 16 | 1 | 5V | 2 x 4:1 | Non-Inverting | - | 5V | - | 2 | - | - | 50pF | - | - | - | - | 1 | 4PST | 12 ns | 12mA | - | F/FAST | - | 8 | - | Single | 70MHz | - | - | - | - | - | - | - | - | - | - | 4 | Single Supply | 1 | - | - | - | 1.75mm | 9.9mm | 3.91mm | 1.58mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74LS151DR Texas Instruments | 51 | - | - | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | Gold | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16 | 141.690917mg | - | - | 0°C~70°C | Tape & Reel (TR) | - | 74LS | e4 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | Multiplexer | - | - | - | TR | - | 4.75V~5.25V | DUAL | GULL WING | 260 | 1 | 5V | - | 74LS151 | 16 | 1 | 5V | 1 x 8:1 | - | - | 5V | - | - | - | - | - | - | - | 30mW | - | 16 | - | 32 ns | 6mA | - | LS | - | - | - | Single | 35MHz | - | - | COMPLEMENTARY | - | - | - | - | - | - | - | 8 | Single Supply | - | - | - | - | 1.75mm | 9.9mm | 3.91mm | 1.58mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 74LCX157MTC ON Semiconductor | 49 |
| Datasheet | 9 Weeks | ACTIVE (Last Updated: 4 days ago) | Gold | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | 16 | 173mg | - | - | -40°C~85°C | Tube | 2001 | 74LCX | e4 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | Multiplexer | - | - | - | - | - | 2V~3.6V | DUAL | GULL WING | - | 4 | 2.5V | - | 74LCX157 | - | 1 | - | 4 x 2:1 | - | 3.6V | 3.3V | 2V | - | - | - | 50pF | - | - | - | - | 4 | DPST | 5.8 ns | - | - | LVC/LCX/Z | Multiplexer, Mux | 8 | - | Single | - | - | - | TRUE | - | - | - | - | - | - | - | 2 | Single Supply | 1 | - | - | - | 900μm | 5mm | 4.4mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74CBTLV3861PW Texas Instruments | 47 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Surface Mount | Surface Mount | 24-TSSOP (0.173, 4.40mm Width) | 24 | 89.499445mg | - | - | -40°C~85°C | Tube | - | 74CBTLV | e4 | yes | Active | 1 (Unlimited) | 24 | SMD/SMT | - | Bus Switch | 40Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 2.3V~3.6V | DUAL | GULL WING | 260 | 1 | 2.5V | 0.65mm | 74CBTLV3861 | 24 | - | - | 10 x 1:1 | - | 3.6V | 2.5/3.3V | 2.3V | - | - | - | - | 2 | 10μA | - | 64mA | 10 | - | 250 ps | 10μA | 5.8 ns | CBTLV/3B | - | - | 3-STATE | Single | - | - | 1.7V | TRUE | - | - | 0.25 ns | -128mA | 128mA | - | - | - | Single Supply | 1 | BIDIRECTIONAL | N/A | - | 1.2mm | 7.8mm | 4.4mm | 1mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() CCBT16245IDGGRQ1 Texas Instruments | 1500 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | Gold | Surface Mount | Surface Mount | 48-TFSOP (0.240, 6.10mm Width) | 48 | 201.706857mg | 7.7 ns | Automotive grade | -40°C~85°C | Tape & Reel (TR) | - | Automotive, AEC-Q100, 74CBT | e4 | yes | Active | 1 (Unlimited) | 48 | - | - | Bus Switch | 20Ohm | - | - | TR | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 2 | 5V | 0.5mm | CBT16245 | 48 | - | 5V | 8 x 1:1 | - | - | 5V | 4V | - | - | - | - | 2 | 3μA | - | 64mA | 16 | - | 7.7 ns | 3μA | 5.6 ns | CBT/FST/QS/5C/B | - | - | 3-STATE | Single | - | - | - | TRUE | - | - | - | -128mA | 128mA | - | 0.003mA | - | Single Supply | 2 | BIDIRECTIONAL | N/A | - | 1.2mm | 12.5mm | 6.1mm | 1.15mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74ALS151N Texas Instruments | 33 | - | - | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | 16 | 951.693491mg | - | - | 0°C~70°C | Tube | - | 74ALS | e4 | - | Active | 1 (Unlimited) | 16 | - | EAR99 | Multiplexer | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 4.5V~5.5V | DUAL | - | - | 1 | 5V | 2.54mm | 74ALS151 | 16 | 1 | 5V | 1 x 8:1 | Non-Inverting | - | 5V | - | - | - | - | 50pF | - | - | - | - | 8 | - | 15 ns | 7.5mA | - | ALS | - | - | - | Single | 75MHz | - | - | - | 0.024 A | - | 24 ns | - | - | - | - | 8 | Single Supply | 1 | - | - | - | 5.08mm | 19.3mm | 6.35mm | 3.9mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74LS258BN Texas Instruments | 181 | - | - | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | 16 | 951.693491mg | - | - | 0°C~70°C | Tube | - | 74LS | e4 | - | Active | 1 (Unlimited) | 16 | - | EAR99 | Multiplexer | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 55mW | 4.75V~5.25V | DUAL | - | - | 4 | 5V | - | 74LS258 | 16 | 1 | 5V | 4 x 2:1 | Inverting | - | 5V | - | 4 | - | - | - | - | - | 55mW | - | 2 | DPST | 17 ns | 11mA | - | LS | - | 8 | 3-STATE | Single | 35MHz | - | - | - | - | - | - | - | - | - | - | - | Single Supply | 1 | - | - | - | 5.08mm | 19.3mm | 6.35mm | 3.9mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74LVC157APW Texas Instruments | 80 | - | - | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | 16 | 61.887009mg | - | - | -40°C~85°C | Tube | - | 74LVC | e4 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | Multiplexer | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 2V~3.6V | DUAL | GULL WING | 260 | 4 | 1.8V | - | 74LVC157 | 16 | 1 | - | 4 x 2:1 | - | 3.6V | 3.3V | - | 4 | - | - | 50pF | - | - | 500mW | 24mA | 2 | - | 8.1 ns | - | - | LVC/LCX/Z | - | 8 | - | Single | 100MHz | - | - | TRUE | - | - | - | - | - | - | - | - | Single Supply | 1 | - | - | - | 1.2mm | 5mm | 4.4mm | 1mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74AUP1T157DCKR Texas Instruments | 25000 | - | - | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | Gold | Surface Mount | Surface Mount | 6-TSSOP, SC-88, SOT-363 | 6 | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | 74AUP | e4 | yes | Active | 1 (Unlimited) | 6 | - | EAR99 | Multiplexer | - | - | - | TR | - | 2.3V~3.6V | DUAL | GULL WING | 260 | 1 | 2.5V | - | 74AUP1T157 | 6 | 1 | - | 1 x 2:1 | - | - | - | - | - | - | - | 30pF | - | 500nA | - | - | 1 | - | 5.1 ns | - | - | AUP/ULP/V | - | 2 | - | Single | - | - | - | TRUE | 0.004 A | 1 | - | - | - | YES | 0.0009mA | - | Single Supply | - | - | - | - | 1.1mm | 2mm | 1.25mm | 900μm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74CBT3253CDR Texas Instruments | 1155 | - | - | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16 | 141.690917mg | - | - | -40°C~85°C | Tape & Reel (TR) | - | 74CBT | e4 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | Multiplexer/Demultiplexer | 12Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 2 | 5V | - | 74CBT3253 | 16 | 4 | 5V | 2 x 4:1 | - | - | 5V | 4V | 2 | - | 3μA | 50pF | - | - | - | - | 8 | SP4T | 150 ps | 3μA | 6.2 ns | CBT/FST/QS/5C/B | Demultiplexer, Multiplexer | - | 3-STATE | Single | - | - | - | TRUE | - | - | - | -128mA | 128mA | - | 0.003mA | - | Single Supply | 1 | - | - | - | 1.75mm | 9.9mm | 3.91mm | 1.58mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74CBT3253CPWR Texas Instruments | 479 | - | - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | 16 | 61.887009mg | - | - | -40°C~85°C | Tape & Reel (TR) | - | 74CBT | e4 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | Multiplexer/Demultiplexer | 12Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 2 | 5V | - | 74CBT3253 | 16 | 2 | 5V | 2 x 4:1 | - | - | 5V | 4V | - | - | 3μA | 50pF | - | - | - | - | 8 | SP4T | 150 ps | 3μA | 6.2 ns | CBT/FST/QS/5C/B | Demultiplexer, Multiplexer | - | 3-STATE | Single | 200MHz | - | - | TRUE | - | - | - | -128mA | 128mA | - | 0.003mA | - | Single Supply | 1 | - | - | - | 1.2mm | 5mm | 4.4mm | 1mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74AHC138N Texas Instruments | 940 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | 16 | 951.693491mg | - | - | -40°C~85°C | Tube | - | 74AHC | e4 | - | Active | 1 (Unlimited) | 16 | - | EAR99 | Decoder/Demultiplexer | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 2V~5.5V | DUAL | - | - | 1 | 3.3V | 2.54mm | 74AHC138 | 16 | 8 | - | 1 x 3:8 | Inverting | 5.5V | 2/5.5V | 2V | - | 1 | - | 50pF | - | - | 600mW | - | 8 | - | 13 ns | 4μA | 18.5 ns | AHC/VHC/H/U/V | Decoder, Demultiplexer | 3 | - | Single | - | - | - | - | 0.05 A | - | - | - | - | - | 0.04mA | - | Single Supply | - | - | - | STANDARD | 5.08mm | 19.3mm | 6.35mm | 3.9mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74CBTD3306CPW Texas Instruments | 120 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | 8 | 39.008944mg | - | - | -40°C~85°C | Tube | - | 74CBTD | e4 | yes | Active | 1 (Unlimited) | 8 | - | - | Bus Switch | 20Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 2 | 5V | 0.65mm | 74CBTD3306 | 8 | - | 5V | 1 x 1:1 | - | - | 5V | - | 2 | - | - | - | 2 | 1.5mA | - | 64mA | 1 | - | 150 ps | 1.5mA | 4.7 ns | CBT/FST/QS/5C/B | - | - | 3-STATE | Single | 20MHz | 2b | - | TRUE | - | - | 0.15 ns | -128mA | 128mA | - | - | - | Single Supply | - | BIDIRECTIONAL | N/A | - | 1.2mm | 3mm | 4.4mm | 1mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74LS251N Texas Instruments | 298 | - | - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | 16 | 951.693491mg | - | - | 0°C~70°C | Tube | - | 74LS | e4 | - | Active | 1 (Unlimited) | 16 | - | EAR99 | Multiplexer | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 4.75V~5.25V | DUAL | - | 260 | 1 | 5V | 2.54mm | 74LS251 | 16 | 1 | 5V | 1 x 8:1 | Non-Inverting | - | 5V | - | - | 1 | - | 5pF | - | 6.1mA | 35mW | - | 8 | - | 28 ns | 7.1mA | - | LS | - | 8 | 3-STATE | Single | 35MHz | - | - | - | - | - | 45 ns | - | - | - | - | - | Single Supply | - | - | - | - | 5.08mm | 19.3mm | 6.35mm | 3.9mm | No | No SVHC | ROHS3 Compliant | Lead Free |