- Manufacturer
- Base Part Number
- Circuit
- Factory Lead Time
- JESD-609 Code
- Length
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Pins
- Number of Terminations
- Package / Case
- Packaging
- Part Status
Attribute column
Categories
Logic - Signal Switches, Multiplexers, Decoders
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Manufacturer Package Identifier | Interface Standards | Number of Elements | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Packing Method | Max Power Dissipation | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Output | Pin Count | Number of Outputs | Qualification Status | Operating Supply Voltage | Circuit | Polarity | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Channels | Voltage | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Load Capacitance | Number of Ports | Nominal Supply Current | Power Dissipation | Output Current | Number of Bits | Throw Configuration | Propagation Delay | Quiescent Current | Turn On Delay Time | Family | Logic Function | Data Rate | Number of Inputs | Max Input Voltage | Output Characteristics | Halogen Free | Supply Type | Bandwidth | Differential Output | Address Bus Width | Nominal Input Voltage | Output Polarity | Input Characteristics | Max I(ol) | Power Consumption | Driver Number of Bits | Prop. Delay@Nom-Sup | High Level Output Current | Low Level Output Current | Receiver Number of Bits | Power Supply Current-Max (ICC) | Number of Input Lines | Voltage Supply Source | Independent Circuits | Receive Delay-Max | Number of Output Lines | Switching | Transmit Delay-Max | Count Direction | Supply Voltage1-Nom | Translation | Drain to Source Resistance | High Level Input Current-Max | Input Conditioning | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SN74CBT3384ADWR Texas Instruments | 1498 | - | - | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Surface Mount | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | - | 24 | - | 624.398247mg | - | - | - | -40°C~85°C | Cut Tape (CT) | - | 74CBT | e4 | yes | Active | 1 (Unlimited) | 24 | EAR99 | Bus Switch | 7Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | TR | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 2 | 5V | - | - | 74CBT3384 | - | 24 | - | - | 5V | 5 x 1:1 | Non-Inverting | - | 5V | 4V | - | - | - | - | - | - | 50pF | 2 | 3μA | - | 64mA | 10 | SPST | 6.2 ns | 3μA | 6.2 ns | CBT/FST/QS/5C/B | - | - | - | - | 3-STATE | - | Single | 200MHz | - | - | - | - | - | - | - | - | - | -128mA | 128mA | - | 0.003mA | - | Single Supply | 2 | - | - | - | - | BIDIRECTIONAL | - | N/A | - | - | - | 2.65mm | - | 15.4mm | 7.5mm | 2.35mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() PCA9847PWJ NXP USA Inc. | 3004 |
| Datasheet | 7 Weeks | - | - | - | Surface Mount | 24-TSSOP (0.173, 4.40mm Width) | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2010 | - | - | - | Active | 1 (Unlimited) | - | - | Multiplexer | - | - | - | - | - | - | - | 0.8V~3.6V 1.65V~3.6V | - | - | NOT SPECIFIED | - | - | - | NOT SPECIFIED | - | - | 24 | - | - | - | 2 x 8:1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Dual Supply | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 7SB385DFT2G ON Semiconductor | 12001 |
| Datasheet | 2 Weeks | ACTIVE (Last Updated: 3 weeks ago) | Tin | - | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | YES | 5 | - | - | - | - | 1 | -55°C~125°C | Tape & Reel (TR) | 2010 | - | e3 | yes | Active | 1 (Unlimited) | 5 | - | Bus Switch | 20Ohm | - | - | - | - | - | 150mW | 4V~5.5V | DUAL | GULL WING | NOT SPECIFIED | 1 | 4.5V | - | NOT SPECIFIED | 7SB385 | - | 5 | - | Not Qualified | 5V | 1 x 1:1 | - | - | - | 4V | - | - | - | - | - | - | - | 2 | - | - | - | 1 | - | 4.8 ns | 100nA | - | - | - | - | - | - | - | Halogen Free | Single | - | - | - | - | INVERTED | - | - | - | - | - | -128mA | 128mA | - | - | - | Single Supply | - | - | - | - | - | - | - | - | - | - | - | - | - | 2mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MC74ACT253DR2G ON Semiconductor | 2120 |
| Datasheet | 35 Weeks | ACTIVE (Last Updated: 2 days ago) | Tin | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2006 | 74ACT | e3 | yes | Active | 1 (Unlimited) | 16 | - | Multiplexer | - | - | - | - | - | TAPE AND REEL | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 2 | 5V | - | 40 | 74ACT253 | - | 16 | - | - | 5V | 2 x 4:1 | - | - | 5V | - | - | - | - | - | - | - | 50pF | - | - | - | - | 2 | 4PST | 11 ns | - | - | ACT | Multiplexer, Mux | - | 8 | - | - | Halogen Free | Single | - | - | - | - | TRUE | - | - | - | - | - | - | - | - | - | 4 | Single Supply | 1 | - | 3 | - | - | - | - | - | - | - | - | - | - | 9.9mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74CBT3257CPWR Texas Instruments | 1317 | - | - | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | Gold | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | - | 61.887009mg | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | 74CBT | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | Multiplexer/Demultiplexer | 12Ohm | Matte Tin (Sn) | - | - | - | TR | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 4 | 5V | - | - | 74CBT3257 | - | 16 | 2 | - | 5V | 4 x 2:1 | - | - | 5V | 4V | - | - | 4 | - | - | 3μA | 50pF | - | - | - | - | - | SPDT | 240 ps | 3μA | 6.5 ns | CBT/FST/QS/5C/B | Demultiplexer, Multiplexer | - | - | - | 3-STATE | - | Single | 200MHz | - | - | - | TRUE | - | - | - | - | - | -128mA | 128mA | - | 0.003mA | - | Single Supply | 1 | - | - | - | - | - | - | - | - | - | - | 1.2mm | - | 5mm | 4.4mm | 1mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SY89845UMG Microchip Technology | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 24-VFQFN Exposed Pad, 24-MLF® | - | 24 | 24-MLF® (4x4) | - | - | - | - | -40°C~85°C | Tube | 2005 | Precision Edge® | - | - | Active | 2 (1 Year) | - | - | Multiplexer | - | - | 85°C | -40°C | - | - | - | 2.375V~2.625V 3V~3.6V | - | - | - | - | - | - | - | 89845 | - | - | 2 | - | 2.625V | 1 x 2:1 | - | - | - | - | - | - | 1 | 3.6V | 2.375V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4V | - | - | Single | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single Supply | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74CBT3383DW Texas Instruments | 28 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Surface Mount | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | - | 24 | - | 624.398247mg | - | - | - | -40°C~85°C | Tube | - | 74CBT | e4 | yes | Active | 1 (Unlimited) | 24 | EAR99 | Bus FET Exchange Switch | 10Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | TTL COMPATIBLE BUS SWITCH | - | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 5 | 5V | - | - | 74CBT3383 | - | 24 | - | - | 5V | 5 x 2:2 | Non-Inverting | - | 5V | - | - | - | - | - | - | - | 50pF | 4 | 250mA | - | 64mA | 2 | DPDT | 9.2 ns | 50μA | 9.2 ns | CBT/FST/QS/5C/B | - | - | 10 | - | 3-STATE | - | Single | - | - | 10b | 2V | - | - | - | - | - | 0.25 ns | -128mA | 128mA | - | 0.003mA | - | Single Supply | 1 | - | - | - | - | BIDIRECTIONAL | - | N/A | - | - | - | 2.65mm | - | 15.4mm | 7.5mm | 2.35mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74CBTD1G125DCKR Texas Instruments | 15000 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | Gold | Surface Mount | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | - | 5 | - | 2.494758mg | - | - | 1 | -40°C~85°C | Tape & Reel (TR) | - | 74CBTD | e4 | yes | Active | 1 (Unlimited) | 5 | EAR99 | Bus Switch | 35Ohm | - | - | - | - | TR | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | - | 74CBTD1G125 | - | 5 | - | - | 5V | 1 x 1:1 | Non-Inverting | - | 5V | - | - | - | - | - | - | - | - | 2 | 1.5mA | - | - | 1 | SPST | 5.9 ns | 1.5mA | 5.9 ns | - | - | - | - | - | 3-STATE | - | Single | - | - | - | - | - | - | - | - | - | - | -128mA | 128mA | - | - | - | Single Supply | - | - | - | - | - | BIDIRECTIONAL | - | N/A | - | - | - | 1.1mm | - | 2mm | 1.25mm | 900μm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74F157ADR Texas Instruments | 95 | - | - | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | 141.690917mg | - | - | - | 0°C~70°C | Cut Tape (CT) | - | 74F | e4 | yes | Active | 1 (Unlimited) | 16 | EAR99 | Multiplexer | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | TR | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 4 | 5V | - | - | 74F157 | - | 16 | 1 | - | 5V | 4 x 2:1 | Non-Inverting | - | - | - | 4 | - | - | - | - | - | 50pF | - | - | - | - | 1 | DPST | 6 ns | 15.5mA | - | F/FAST | - | - | 8 | - | - | - | Single | 70MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | Single Supply | 1 | - | - | - | - | - | - | - | - | - | - | 1.75mm | - | 9.9mm | 3.91mm | 1.58mm | No | - | ROHS3 Compliant | Contains Lead | ||
![]() SN74CBT3244DW Texas Instruments | 4 | - | - | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | 20 | - | 500.709277mg | - | - | - | -40°C~85°C | Tube | - | 74CBT | e4 | yes | Active | 1 (Unlimited) | 20 | EAR99 | Bus Switch | 7Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 2 | 5V | - | - | 74CBT3244 | - | 20 | - | - | 5V | 4 x 1:1 | Non-Inverting | - | 5V | - | - | - | - | - | - | - | 50pF | 2 | 50μA | - | 64mA | 8 | SPST | 8.9 ns | 50μA | 250 ps | CBT/FST/QS/5C/B | - | - | - | - | 3-STATE | - | Single | 200MHz | - | - | - | - | - | - | - | - | - | -128mA | 128mA | - | 0.003mA | - | Single Supply | 2 | - | - | - | - | BIDIRECTIONAL | - | - | - | - | - | 2.65mm | - | 12.8mm | 7.5mm | 2.35mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74CBT3125D Texas Instruments | 4432 | - | - | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | - | 129.387224mg | D(R-pdso-G14) | - | - | -40°C~85°C | Tube | - | 74CBT | e4 | yes | Active | 1 (Unlimited) | 14 | EAR99 | Bus Switch | 7Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | 1.27mm | - | 74CBT3125 | - | 14 | - | - | 5V | 1 x 1:1 | Non-Inverting | - | 5V | 4V | 4 | - | - | - | - | - | 50pF | 2 | 3μA | - | 64mA | 4 | SPST | 250 ps | 3μA | 6 ns | CBT/FST/QS/5C/B | - | - | - | - | 3-STATE | - | Single | 200MHz | - | - | - | - | - | - | - | - | 0.25 ns | -128mA | 128mA | - | 0.003mA | - | Single Supply | - | - | - | - | - | BIDIRECTIONAL | - | - | 16Ohm | - | - | 1.75mm | - | 8.65mm | 3.91mm | 1.58mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MC14515BDWR2G ON Semiconductor | 38526 |
| Datasheet | 2 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | - | 24 | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2004 | 4000B | e3 | yes | Active | 3 (168 Hours) | 24 | EAR99 | Decoder/Demultiplexer | - | Tin (Sn) | - | - | ADDRESS LATCHES | RAIL | - | 3V~18V | DUAL | GULL WING | 250 | 1 | 5V | - | 40 | 4515 | - | 24 | 16 | Not Qualified | - | 1 x 4:16 | Inverting | - | - | 3V | - | - | - | - | - | - | 50pF | - | - | - | - | - | - | 1.1 μs | 20μA | 1.1 μs | - | Decoder, Demultiplexer, Latch | - | 4 | - | - | Halogen Free | Single | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single Supply | 1 | - | - | - | - | - | - | - | - | - | LATCHED | 2.36mm | - | 15.54mm | 7.6mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MM74HC138N ON Semiconductor | 156921 | - | Datasheet | - | OBSOLETE (Last Updated: 4 days ago) | - | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | - | 16 | - | - | - | - | 1 | -40°C~85°C | Tube | - | 74HC | - | yes | Obsolete | 1 (Unlimited) | - | - | Decoder/Demultiplexer | - | - | - | - | - | - | - | 2V~6V | - | - | - | - | - | - | - | 74HC138 | - | - | 8 | - | - | 1 x 3:8 | Inverting | - | - | - | - | - | - | - | - | - | - | - | - | 600mW | - | - | - | 252 ns | 8μA | 252 ns | - | Decoder | - | 3 | - | - | - | Single | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single Supply | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() SN74CBT16390DGGR Texas Instruments | 959 | - | - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 56-TFSOP (0.240, 6.10mm Width) | - | 56 | - | 252.792698mg | - | - | - | -40°C~85°C | Cut Tape (CT) | - | 74CBT | e4 | yes | Active | 1 (Unlimited) | 56 | EAR99 | Multiplexer/Demultiplexer | 7Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | TR | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 16 | 5V | 0.5mm | - | 74CBT16390 | - | 56 | 2 | - | 5V | 16 x 1:2 | Non-Inverting | - | 5V | - | - | - | - | - | - | - | - | - | - | - | - | 16 | - | 250 ps | 3μA | 5.9 ns | CBT/FST/QS/5C/B | Demultiplexer, Multiplexer | - | 32 | - | 3-STATE | - | Single | - | - | - | - | - | - | - | - | - | 0.25 ns | -128mA | 128mA | - | 0.05mA | - | Single Supply | 1 | - | - | - | - | - | - | - | - | - | - | 1.2mm | - | 14mm | 6.1mm | 1.15mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN65LVDT122PW Texas Instruments | 5000 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | - | 62.99264mg | - | GENERAL PURPOSE | - | -40°C~85°C | Tube | - | 65LVDT | e4 | yes | Active | 1 (Unlimited) | 16 | EAR99 | Crosspoint Switch | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | 3V~3.6V | DUAL | GULL WING | 260 | 2 | 3.3V | - | - | 65LVDT122 | - | 16 | - | - | 3.3V | 1 x 2:2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DPDT | - | - | - | - | - | 1.5 Gbps | - | - | DIFFERENTIAL | - | Single | - | YES | - | - | COMPLEMENTARY | DIFFERENTIAL SCHMITT TRIGGER | - | - | 2 | - | - | - | 2 | - | - | Single Supply | 1 | 0.9 ns | - | - | 0.9 ns | - | 3.3V | - | - | 0.000002A | - | 1.2mm | - | 5mm | 4.4mm | 1mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() DS90CP22MX-8/NOPB Texas Instruments | 9000 |
| - | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | - | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | Crosspoint Switch | - | Matte Tin (Sn) | - | - | - | - | - | 3V~3.6V | DUAL | GULL WING | 260 | 2 | 3.3V | - | - | DS90CP22 | SEPARATE OUTPUT | 16 | - | - | 3.3V | 1 x 2:2 | - | - | - | - | - | - | - | - | - | 98mA | - | - | - | - | - | - | - | - | - | - | - | - | 800 Mbps | - | - | - | - | Single | - | - | - | - | - | - | - | 330W | - | - | - | - | - | - | - | Single Supply | 1 | - | - | MAKE-BEFORE-BREAK | - | - | - | - | - | - | - | 1.75mm | - | 9.9mm | 3.91mm | 1.58mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 74HC154D,653 Nexperia USA Inc. | 2000 |
| Datasheet | 4 Weeks | - | Gold | Surface Mount | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | - | 24 | - | - | - | - | 1 | -40°C~125°C | Tape & Reel (TR) | 2013 | 74HC | e4 | - | Active | 1 (Unlimited) | 24 | - | Decoder/Demultiplexer | - | - | - | - | 2 ENABLE INPUTS | - | - | 2V~6V | DUAL | GULL WING | 260 | 1 | 5V | - | 30 | 74HC154 | - | 24 | 16 | - | 5V | 1 x 4:16 | Inverting | - | - | - | - | 5V | - | - | - | - | 50pF | - | - | - | - | - | - | 50 ns | 160μA | 225 ns | HC/UH | Decoder, Demultiplexer, Demux | - | 4 | - | - | - | Single | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single Supply | - | - | - | - | - | - | - | - | - | - | STANDARD | - | 2.65mm | - | 7.5mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74AHC157DGVR Texas Instruments | 25 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 16-TFSOP (0.173, 4.40mm Width) | - | 16 | - | 41.900595mg | - | - | - | -40°C~125°C | Cut Tape (CT) | - | 74AHC | e4 | yes | Active | 1 (Unlimited) | 16 | EAR99 | Multiplexer | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | TR | 1.7W | 2V~5.5V | DUAL | GULL WING | 260 | 4 | 3.3V | - | - | 74AHC157 | - | 16 | 1 | - | - | 4 x 2:1 | Non-Inverting | 5.5V | - | 2V | 4 | - | - | - | - | - | 50pF | - | - | - | - | 2 | DPST | 7.5 ns | - | - | AHC/VHC/H/U/V | - | - | 8 | - | - | - | Single | - | - | - | - | - | - | 0.05 A | - | - | 9.5 ns | - | - | - | - | - | Single Supply | 1 | - | - | - | - | - | - | - | - | - | - | 1.2mm | - | 3.6mm | 4.4mm | 1.05mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 74ACT139MTC ON Semiconductor | 656 |
| Datasheet | 45 Weeks | ACTIVE (Last Updated: 2 days ago) | Gold | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | - | 173mg | - | - | - | -40°C~85°C | Tube | 2008 | 74ACT | e4 | yes | Active | 1 (Unlimited) | 16 | EAR99 | Decoder/Demultiplexer | - | - | - | - | - | - | - | 4.5V~5.5V | DUAL | GULL WING | - | 2 | 5V | 0.65mm | - | 74ACT139 | - | - | - | - | 5V | 1 x 2:4 | Inverting | - | 5V | - | - | - | - | - | - | - | 50pF | - | - | - | - | - | DP4T | 11 ns | 4μA | 11 ns | ACT | Decoder, Demultiplexer | - | - | - | - | - | Single | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | Single Supply | 2 | - | 4 | - | - | - | - | - | - | - | STANDARD | - | - | 5mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() CD74ACT139M96 Texas Instruments | 50 | - | Datasheet | 12 Weeks | ACTIVE (Last Updated: 1 week ago) | Gold | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | 141.690917mg | - | - | 2 | -55°C~125°C | Tape & Reel (TR) | - | 74ACT | e4 | yes | Active | 1 (Unlimited) | 16 | EAR99 | Decoder/Demultiplexer | - | - | - | - | - | TR | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 2 | 5V | - | - | 74ACT139 | - | 16 | 4 | - | 5V | 1 x 2:4 | Inverting | - | 5V | - | - | - | - | - | - | - | 50pF | - | - | - | - | 4 | - | 12 ns | 8μA | 12 ns | ACT | Decoder, Demultiplexer | - | - | - | - | - | Single | - | - | - | - | - | - | - | - | - | 10.5 ns | - | - | - | 0.08mA | - | Single Supply | - | - | - | - | - | - | - | - | - | - | STANDARD | 1.75mm | - | 9.9mm | 3.91mm | 1.58mm | No | - | ROHS3 Compliant | Lead Free |