- Manufacturer
- Base Part Number
- Circuit
- Factory Lead Time
- JESD-609 Code
- Length
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Pins
- Number of Terminations
- Package / Case
- Packaging
- Part Status
Attribute column
Categories
Logic - Signal Switches, Multiplexers, Decoders
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Number of Elements | Turn Off Delay Time | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Packing Method | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Output | Pin Count | Number of Outputs | Qualification Status | Operating Supply Voltage | Circuit | Polarity | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Channels | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Load Capacitance | Number of Ports | Nominal Supply Current | Power Dissipation | Output Current | Number of Bits | Throw Configuration | Propagation Delay | Quiescent Current | Turn On Delay Time | Family | Logic Function | Data Rate | Number of Inputs | Max Input Voltage | Output Characteristics | Halogen Free | Supply Type | Bandwidth | Supply Current-Max (Isup) | Drain to Source Voltage (Vdss) | Address Bus Width | Continuous Drain Current (ID) | Output Polarity | Max I(ol) | Prop. Delay@Nom-Sup | High Level Output Current | Propagation Delay (tpd) | Low Level Output Current | Power Supply Current-Max (ICC) | Number of Input Lines | Voltage Supply Source | Independent Circuits | Number of Output Lines | Switch-on Time-Max | Count Direction | Switch-off Time-Max | Translation | Input Conditioning | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FST16861MTDX ON Semiconductor | 17607 |
| Datasheet | 6 Weeks | LAST SHIPMENTS (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | 48-TFSOP (0.240, 6.10mm Width) | - | 48 | - | 421mg | 2 | - | -40°C~85°C | Tape & Reel (TR) | - | - | e4 | yes | Obsolete | 1 (Unlimited) | 48 | - | EAR99 | Bus Switch | 11Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 4V~5.5V | DUAL | GULL WING | - | 2 | 4.5V | 0.5mm | - | - | 16861 | - | - | - | - | 5V | 10 x 1:1 | - | - | 5V | 4V | - | - | - | - | - | - | 2 | - | - | 64mA | 20 | SPST | 6.3 ns | 3μA | 6.3 ns | CBT/FST/QS/5C/B | - | - | - | - | 3-STATE | - | Single | - | - | - | - | - | TRUE | - | - | -128mA | - | 128mA | - | - | Single Supply | - | - | - | - | - | - | - | - | - | - | 6.1mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74CB3Q3384ADBQR Texas Instruments | 100 | - | - | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | 24-SSOP (0.154, 3.90mm Width) | - | 24 | - | 129.500622mg | - | - | -40°C~85°C | Tape & Reel (TR) | - | 74CB | e4 | yes | Active | 2 (1 Year) | 24 | - | EAR99 | Bus Switch | 9Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | ALSO OPERATES WITH 3.3V SUPPLY | TR | 2.3V~3.6V | DUAL | GULL WING | 260 | 1 | 2.5V | 0.64mm | - | - | 74CB3Q3384 | - | 24 | - | - | - | 5 x 1:1 | Non-Inverting | 3.6V | - | - | - | - | - | - | - | - | 2 | 2mA | - | 30mA | 10 | SPST | 7.2 ns | 2mA | 7.2 ns | - | - | - | - | - | 3-STATE | - | Single | 500MHz | - | - | - | - | - | - | 0.15 ns | -64mA | - | 64mA | - | - | Single Supply | 2 | - | - | BIDIRECTIONAL | - | N/A | - | 1.75mm | - | 8.65mm | 3.9mm | 1.5mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74LS155AN Texas Instruments | 755 | - | - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | - | 16 | 16-PDIP | 951.693491mg | - | - | 0°C~70°C | Tube | - | 74LS | - | - | Active | 1 (Unlimited) | - | - | - | Decoder/Demultiplexer | - | - | 70°C | 0°C | - | - | 4.75V~5.25V | - | - | - | - | - | - | - | - | 74LS155 | - | - | 8 | - | 5V | 1 x 2:4 | Inverting | - | - | - | 2 | - | 5.25V | 4.75V | - | - | - | 6.1mA | - | - | 4 | - | 30 ns | - | 30 ns | - | Decoder, Demultiplexer | - | - | - | - | - | Single | 35MHz | - | - | - | - | - | - | - | -400μA | - | 8mA | - | 2 | Single Supply | 2 | 4 | - | - | - | - | - | 5.08mm | - | 19.3mm | 6.35mm | 3.9mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() CD4555BPWR Texas Instruments | 243 | - | - | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | Gold | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | - | 61.887009mg | 2 | - | -55°C~125°C | Tape & Reel (TR) | - | 4000B | e4 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | Decoder/Demultiplexer | - | - | - | - | - | TR | 3V~18V | - | GULL WING | 260 | 2 | 5V | - | - | - | CD4555 | - | 16 | 4 | - | - | 1 x 2:4 | Non-Inverting | - | - | 3V | - | - | - | - | - | 50pF | - | - | - | - | 4 | - | 190 ns | 100μA | 440 ns | - | Decoder, Demultiplexer | - | - | - | - | - | Dual | 8MHz | - | - | - | - | - | - | - | - | - | - | 0.3mA | 1 | Dual Supply | - | - | - | - | - | - | STANDARD | 1.2mm | - | 5mm | 4.4mm | 1mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74LVC139APW Texas Instruments | 2440 | - | - | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | - | 61.887009mg | 2 | - | -40°C~85°C | Tube | - | 74LVC | e4 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | Decoder/Demultiplexer | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 1.65V~3.6V | DUAL | GULL WING | 260 | 2 | 1.8V | - | - | - | 74LVC139 | - | 16 | 4 | - | - | 1 x 2:4 | Inverting | 3.6V | 3.3V | 1.65V | - | - | - | - | - | 50pF | - | - | - | 24mA | 4 | - | 20.6 ns | 10μA | 20.6 ns | LVC/LCX/Z | Decoder, Demultiplexer | - | - | - | - | - | Single | 100MHz | - | - | - | - | - | - | - | - | - | - | 0.01mA | - | Single Supply | - | - | - | - | - | - | STANDARD | 1.2mm | - | 5mm | 4.4mm | 1mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74CB3T3245DW Texas Instruments | 25 | - | - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | 20 | - | 500.709277mg | - | - | -40°C~85°C | Tube | - | 74CB | e4 | yes | Active | 1 (Unlimited) | 20 | - | - | Bus Switch | 8.5Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | ALSO OPERATES AT 3.3V SUPPLY | - | 2.3V~3.6V | DUAL | GULL WING | 260 | 1 | 2.5V | - | - | - | 74CB3T3245 | - | 20 | - | - | - | 8 x 1:1 | - | 3.6V | 2.5/3.3V | 2.3V | - | - | - | - | - | - | 2 | 40μA | - | 64mA | 8 | - | 10.5 ns | 40μA | 250 ps | CB3T/3VT | - | - | 8 | - | 3-STATE | - | Single | 100MHz | - | - | - | - | TRUE | - | - | -128mA | - | 128mA | 0.02mA | - | Single Supply | 1 | - | - | BIDIRECTIONAL | - | - | - | 2.65mm | - | 12.8mm | 7.5mm | 2.35mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() NC7WBD3125K8X ON Semiconductor | 6542 | - | Datasheet | 36 Weeks | LIFETIME (Last Updated: 6 days ago) | Tin | Surface Mount | Surface Mount | 8-VFSOP (0.091, 2.30mm Width) | - | 8 | - | 30mg | 2 | - | -40°C~85°C | Tape & Reel (TR) | 2005 | - | - | yes | Obsolete | 1 (Unlimited) | 8 | - | EAR99 | Bus Switch | 50Ohm | - | - | - | - | - | 4.5V~5.5V | DUAL | GULL WING | - | 2 | 5V | 0.5mm | - | - | 7WBD3125 | - | - | - | - | 5V | 1 x 1:1 | - | - | 5V | - | - | - | - | - | - | - | 2 | - | - | - | 1 | - | 250 ps | 1.5mA | 5.8 ns | CBT/FST/QS/5C/B | - | - | - | - | 3-STATE | - | Single | - | - | 20V | 2b | 20A | TRUE | - | - | -128mA | - | 128mA | - | - | Single Supply | - | - | - | - | - | - | - | 700μm | - | 2mm | 2.3mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() 74HC4514D,653 Nexperia USA Inc. | In Stock | - | Datasheet | 4 Weeks | - | - | - | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | YES | 24 | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2013 | 74HC | e4 | - | Active | 1 (Unlimited) | 24 | - | - | Decoder/Demultiplexer | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | ADDRESS LATCHES | - | 2V~6V | DUAL | GULL WING | 260 | 1 | 5V | - | - | 30 | 74HC4514 | - | 24 | 16 | - | - | 1 x 4:16 | - | 6V | - | 2V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | HC/UH | - | - | - | - | - | - | - | - | - | - | - | - | TRUE | - | - | - | 69 ns | - | - | - | Single Supply | 1 | - | - | - | - | - | LATCHED | - | 2.65mm | - | 7.5mm | - | - | - | ROHS3 Compliant | - | ||
![]() MC100EP56DTR2G ON Semiconductor | 247 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | - | 20 | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2005 | 100EP | e4 | yes | Active | 1 (Unlimited) | 20 | - | - | Differential Digital Multiplexer | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | NECL MODE OPERATING RANGE: VCC = 0 V WITH VEE = -3.0 V TO -5.5 V | TAPE AND REEL | ±3V~5.5V | - | GULL WING | 260 | 2 | 3.3V | 0.65mm | - | 40 | 100EP56 | - | 20 | 1 | - | - | 2 x 2:1 | - | 5.5V | - | 3V | - | - | - | - | - | - | - | - | - | - | - | SPDT | 470 ps | - | 500 ps | - | Multiplexer, Mux | - | 4 | 2.415V | SERIES-RESISTOR | Halogen Free | Dual | - | - | - | - | - | COMPLEMENTARY | - | 0.5 ns | -50mA | - | 50mA | 80mA | 2 | Dual Supply | 1 | - | - | - | - | - | - | - | - | 6.5mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74LV157ADR Texas Instruments | 415 | - | - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | Gold | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | 141.690917mg | - | - | -40°C~85°C | Cut Tape (CT) | - | 74LV | e4 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | Multiplexer | - | - | - | - | - | TR | 2V~5.5V | DUAL | GULL WING | 260 | 4 | 2.5V | - | - | - | 74LV157 | - | 16 | 1 | - | - | 4 x 2:1 | Non-Inverting | 5.5V | 3.3V | 2V | 4 | - | - | - | - | 50pF | - | - | 200mW | - | 2 | DPST | 19.5 ns | - | - | LV/LV-A/LVX/H | - | - | 8 | - | - | - | Single | 70MHz | - | - | - | - | - | - | - | - | - | - | - | - | Single Supply | 1 | - | - | - | - | - | - | 1.75mm | - | 9.9mm | 3.91mm | 1.58mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74CBTK32245GKER Texas Instruments | 3250 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 96-LFBGA | - | 96 | - | 174.20782mg | - | 7 ns | -40°C~85°C | Tape & Reel (TR) | - | 74CBTK | e0 | no | Obsolete | 3 (168 Hours) | 96 | - | - | Bus Switch | 9Ohm | Tin/Lead (Sn/Pb) | - | - | - | - | 4.5V~5.5V | BOTTOM | BALL | 235 | 4 | 5V | 0.8mm | not_compliant | NOT SPECIFIED | 74CBTK32245 | - | 96 | - | Not Qualified | - | 8 x 1:1 | Non-Inverting | 5.5V | 5V | 4V | - | - | - | - | - | - | 2 | 2mA | - | - | 32 | SPST | 250 ps | - | 7 ns | CBT/FST/QS/5C/B | - | - | - | - | 3-STATE | - | Single | - | - | - | - | - | - | - | - | 64mA | - | 15mA | - | - | Single Supply | 4 | - | - | - | - | - | - | - | - | 13.5mm | 5.5mm | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() FST3126MTCX ON Semiconductor | 197613 |
| Datasheet | - | LAST SHIPMENTS (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | 14 | - | 55.3mg | 4 | - | -40°C~85°C | Tape & Reel (TR) | 2005 | - | e4 | yes | Obsolete | 1 (Unlimited) | 14 | - | EAR99 | Bus Switch | 11Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 4V~5.5V | DUAL | GULL WING | - | 4 | 5V | - | - | - | 3126 | - | - | - | - | 5V | 1 x 1:1 | - | - | 5V | 4V | - | - | - | - | - | - | 2 | - | - | - | 1 | SPST | 250 ps | 3μA | 6.2 ns | CBT/FST/QS/5C/B | - | - | - | - | 3-STATE | - | Single | - | - | - | 4b | - | TRUE | - | - | -128mA | - | 128mA | - | - | Single Supply | - | - | - | - | - | - | - | 900μm | - | 5mm | 4.4mm | - | No | - | RoHS Compliant | Lead Free | ||
![]() SN74AS151D Texas Instruments | 1377 | - | Datasheet | 16 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | 141.690917mg | - | - | 0°C~70°C | Tube | - | 74AS | e4 | yes | Active | 1 (Unlimited) | 16 | SMD/SMT | - | Multiplexer | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | - | - | 74AS151 | - | 16 | 1 | - | 5V | 1 x 8:1 | - | - | - | - | - | - | - | - | - | 50pF | - | - | - | - | 8 | - | 11 ns | - | - | AS | - | - | 8 | - | - | - | Single | - | - | - | - | - | COMPLEMENTARY | - | 24 ns | - | - | - | 30mA | - | Single Supply | 1 | - | - | - | - | - | - | 1.75mm | - | 9.9mm | 3.91mm | 1.58mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74CB3T16211DLR Texas Instruments | 1 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | 56-BSSOP (0.295, 7.50mm Width) | - | 56 | - | 694.790113mg | - | - | -40°C~85°C | Tape & Reel (TR) | - | 74CB | e4 | yes | Active | 1 (Unlimited) | 56 | - | EAR99 | Bus Switch | 9.5Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | TR | 2.3V~3.6V | DUAL | GULL WING | 260 | 2 | 2.5V | 0.635mm | - | - | 74CB3T16211 | - | 56 | - | - | - | 12 x 1:1 | - | 3.6V | - | - | - | - | - | - | - | - | 2 | 70μA | - | 64mA | 24 | SPST | 12 ns | 70μA | 12 ns | CB3T/3VT | - | - | - | - | 3-STATE | - | Single | - | - | - | - | - | TRUE | - | - | -128mA | - | 128mA | 0.07mA | - | Single Supply | 2 | - | - | BIDIRECTIONAL | - | N/A | - | 2.79mm | - | 18.41mm | 7.49mm | 2.59mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN65LVCP23PW Texas Instruments | 650000 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | YES | 16 | - | 62.99264mg | - | - | -40°C~85°C | Tube | - | 65LVCP | e4 | yes | Active | 1 (Unlimited) | 16 | - | - | Crosspoint Switch | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 3V~3.6V | DUAL | GULL WING | 260 | 1 | 3.3V | - | - | - | 65LVCP23 | SEPARATE OUTPUT | 16 | - | - | 3.3V | 1 x 2:2 | - | 3.6V | - | 3V | 2 | - | - | - | - | - | - | - | - | - | - | DPDT | - | - | - | - | - | 1.3 Gbps | - | - | - | - | Single | - | 0.087mA | - | - | - | - | - | - | - | - | - | - | - | Single Supply | 1 | - | 2.5ns | - | 2.5ns | - | - | 1.2mm | - | 5mm | 4.4mm | 1mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74LVC157AQPWREP Texas Instruments | 49 | - | - | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | - | 61.887009mg | - | - | -40°C~125°C | Tape & Reel (TR) | - | 74LVC | e4 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | Multiplexer | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | TR | 2V~3.6V | DUAL | GULL WING | 260 | 4 | 2.7V | - | - | - | 74LVC157 | - | 16 | 1 | - | - | 4 x 2:1 | - | 3.6V | 3.3V | 2V | 4 | - | - | - | - | 50pF | - | - | - | - | 2 | - | 5.4 ns | - | - | LVC/LCX/Z | Multiplexer, Mux | - | 8 | - | - | - | Single | - | - | - | - | - | TRUE | - | - | - | - | - | - | - | Single Supply | 1 | - | - | - | - | - | - | 1.2mm | - | 5mm | 4.4mm | 1mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74CB3T3257DGVR Texas Instruments | 54 | - | - | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | 16-TFSOP (0.173, 4.40mm Width) | - | 16 | - | 41.900595mg | - | - | -40°C~85°C | Tape & Reel (TR) | - | 74CB | e4 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | Multiplexer/Demultiplexer | 8Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | TR | 2.3V~3.6V | DUAL | GULL WING | 260 | 4 | 2.5V | - | - | - | 74CB3T3257 | - | 16 | 2 | - | - | 4 x 2:1 | - | 3.6V | - | - | - | 2 | - | - | - | - | - | 20μA | - | - | 4 | SPDT | 9.5 ns | 20μA | 9.5 ns | CB3T/3VT | Demultiplexer, Multiplexer | - | 8 | - | 3-STATE | - | Single | - | - | - | - | - | TRUE | - | - | -128mA | - | 128mA | - | - | Single Supply | 1 | - | - | - | - | - | - | 1.2mm | - | 3.6mm | 4.4mm | 1.05mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74CB3Q3251RGYR Texas Instruments | 3000 | - | - | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | Gold | Surface Mount | Surface Mount | 16-VFQFN Exposed Pad | - | 16 | - | 37.194574mg | 1 | - | -40°C~85°C | Tape & Reel (TR) | - | 74CB | e4 | yes | Active | 2 (1 Year) | 16 | - | EAR99 | Multiplexer/Demultiplexer | 11Ohm | - | - | - | - | TR | 2.3V~3.6V | QUAD | - | 260 | 1 | 2.5V | 0.5mm | - | - | 74CB3Q3251 | - | 16 | 8 | - | - | 1 x 8:1 | - | 3.6V | 2.5/3.3V | 2.3V | - | - | - | - | 4mA | - | - | - | - | - | 8 | - | 180 ps | 4mA | 6.7 ns | CB3Q/3VH/3C/2B | Demultiplexer, Multiplexer | - | - | - | 3-STATE | - | Single | - | - | - | - | - | TRUE | - | - | -64mA | - | 64mA | 2mA | - | Single Supply | - | - | - | - | - | - | - | 1mm | - | 4mm | 3.5mm | 900μm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74CBT16211CDGVR Texas Instruments | 200 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 56-TFSOP (0.173, 4.40mm Width) | - | 56 | - | 145.007811mg | - | - | -40°C~85°C | Tape & Reel (TR) | - | 74CBT | e4 | yes | Active | 1 (Unlimited) | 56 | - | EAR99 | Bus Switch | 12Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | DUMMY VAL | TR | 4.5V~5.5V | DUAL | GULL WING | 260 | 2 | 5V | 0.4mm | - | - | 74CBT16211 | - | 56 | - | - | 5V | 12 x 1:1 | - | - | 5V | 4V | - | - | - | - | - | - | 2 | 3μA | - | 64mA | 24 | SPST | 6.5 ns | 3μA | 6.5 ns | CBT/FST/QS/5C/B | - | - | - | - | 3-STATE | - | Single | 200MHz | - | - | - | - | TRUE | - | 0.15 ns | -128mA | - | 128mA | - | - | Single Supply | 2 | - | - | BIDIRECTIONAL | - | N/A | - | 1.2mm | - | 11.3mm | 4.4mm | 1.05mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MC74HC153ADR2G ON Semiconductor | 20000 |
| Datasheet | 51 Weeks | ACTIVE (Last Updated: 3 days ago) | Tin | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2005 | 74HC | e3 | yes | Active | 1 (Unlimited) | 16 | - | - | Multiplexer | - | - | - | - | - | TAPE AND REEL | 2V~6V | DUAL | GULL WING | - | 2 | 5V | - | - | - | 74HC153 | - | 16 | 2 | - | - | 2 x 4:1 | - | 6V | - | 2V | - | - | - | - | - | 50pF | - | - | 500mW | - | - | - | - | - | - | HC/UH | Multiplexer, Mux | - | 8 | - | 3-STATE | Halogen Free | Single | - | - | - | - | - | TRUE | 0.004 A | - | - | - | - | - | - | Single Supply | 1 | - | - | - | - | - | - | - | - | 9.9mm | 3.9mm | - | No | - | ROHS3 Compliant | Lead Free |