- Manufacturer
- Base Part Number
- Circuit
- Factory Lead Time
- JESD-609 Code
- Length
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Pins
- Number of Terminations
- Package / Case
- Packaging
- Part Status
Attribute column
Categories
Logic - Signal Switches, Multiplexers, Decoders
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Number of Elements | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Additional Feature | Packing Method | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Output | Pin Count | Number of Outputs | Qualification Status | Output Type | Max Output Current | Operating Supply Voltage | Circuit | Polarity | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Channels | Number of Circuits | Operating Supply Current | Load Capacitance | Number of Ports | Nominal Supply Current | Power Dissipation | Output Current | Number of Bits | Throw Configuration | Propagation Delay | Quiescent Current | Turn On Delay Time | Family | Logic Function | Data Rate | Number of Inputs | Max Input Voltage | Output Characteristics | Halogen Free | Supply Type | Bandwidth | Supply Current-Max (Isup) | Output Polarity | Max I(ol) | Power Consumption | Number of Gates | Prop. Delay@Nom-Sup | High Level Output Current | Low Level Output Current | Power Supply Current-Max (ICC) | Number of Input Lines | Voltage Supply Source | Independent Circuits | Number of Output Lines | Switching | Switch-on Time-Max | Count Direction | Switch-off Time-Max | Translation | Drain to Source Resistance | Input Conditioning | Height | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SN74CBT3257PW Texas Instruments | 300 | - | - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | 61.887009mg | - | -40°C~85°C | Tube | - | 74CBT | e4 | yes | Active | 1 (Unlimited) | 16 | - | - | Multiplexer/Demultiplexer | 15Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | TTL COMPATIBLE MUX/DMUX SWITCH | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 4 | 5V | - | - | 74CBT3257 | - | 16 | 2 | - | - | - | 5V | 4 x 2:1 | - | - | 5V | 4V | 4 | - | 3μA | 50pF | - | - | - | - | 8 | - | 5.7 ns | 3μA | 5.7 ns | CBT/FST/QS/5C/B | Demultiplexer, Multiplexer | - | - | - | 3-STATE | - | Single | 200MHz | - | TRUE | - | - | - | 0.25 ns | -128mA | 128mA | 0.003mA | - | Single Supply | 1 | - | - | - | - | - | - | 5Ohm | - | 1.2mm | 5mm | 4.4mm | 1mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74HCT138PW Texas Instruments | 1316 | - | - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | 61.887009mg | 1 | -40°C~85°C | Tube | - | 74HCT | e4 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | Decoder/Demultiplexer | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | - | 74HCT138 | - | 16 | 8 | - | TTL | - | 5V | 1 x 3:8 | Inverting, Non-Inverting | - | 5V | - | - | - | - | 50pF | - | - | - | - | 8 | - | 45 ns | 80μA | 45 ns | HCT | Decoder, Demultiplexer | - | 3 | - | - | - | Single | 28MHz | - | - | 0.004 A | - | - | - | - | - | - | - | Single Supply | - | - | - | - | - | - | - | - | STANDARD | 1.2mm | 5mm | 4.4mm | 1mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74ALS139N Texas Instruments | 309 | - | - | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | - | 16 | 951.693491mg | - | 0°C~70°C | Tube | - | 74ALS | e4 | - | Active | 1 (Unlimited) | 16 | - | EAR99 | Decoder/Demultiplexer | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 4.5V~5.5V | DUAL | - | - | 2 | 5V | - | - | 74ALS139 | - | 16 | 4 | - | - | - | 5V | 1 x 2:4 | Inverting | - | 5V | - | - | 2 | - | 50pF | - | 8mA | 320mW | - | 4 | DP4T | 15 ns | - | 15 ns | ALS | Decoder, Demultiplexer | - | - | - | - | - | Single | 75MHz | - | - | 0.008 A | - | - | - | - | - | 13mA | - | Single Supply | - | - | - | - | - | - | - | - | STANDARD | 5.08mm | 19.3mm | 6.35mm | 3.9mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN65LVCP23PWR Texas Instruments | 19 | - | - | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | - | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | YES | 16 | 62.99264mg | - | -40°C~85°C | Tape & Reel (TR) | - | 65LVCP | e4 | yes | Active | 1 (Unlimited) | 16 | - | - | Crosspoint Switch | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 3V~3.6V | DUAL | GULL WING | 260 | 1 | 3.3V | - | - | 65LVCP23 | SEPARATE OUTPUT | 16 | - | - | - | - | 3.3V | 1 x 2:2 | - | 3.6V | - | 3V | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.3 Gbps | - | - | - | - | Single | - | 0.087mA | - | - | - | - | - | - | - | - | - | Single Supply | 1 | - | - | 2.5ns | - | 2.5ns | - | - | - | 1.2mm | 5mm | 4.4mm | 1mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() DS90CP22MT/NOPB Texas Instruments | 2024 |
| - | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | Tin | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | 172.98879mg | - | -40°C~85°C | Tube | - | - | e3 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | Crosspoint Switch | - | - | - | - | 3V~3.6V | DUAL | GULL WING | 260 | 1 | 3.3V | - | - | DS90CP22 | SEPARATE OUTPUT | 16 | - | - | - | - | 3.3V | 1 x 2:2 | - | 3.6V | - | 3V | 2 | - | - | - | - | - | - | - | - | DPDT | - | - | - | - | - | 800 Mbps | - | - | - | - | Single | - | - | - | - | 330W | - | - | - | - | - | - | Single Supply | 1 | - | MAKE-BEFORE-BREAK | 55ns | - | 4.5ns | - | - | - | 1.2mm | 5mm | 4.4mm | 1mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74CBT3253DBQR Texas Instruments | 2500 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | - | 16 | 74.502547mg | - | -40°C~85°C | Tape & Reel (TR) | - | 74CBT | e4 | yes | Active | 2 (1 Year) | 16 | - | EAR99 | Multiplexer/Demultiplexer | 7Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | TTL COMPATIBLE MUX/DMUX SWITCH | TR | 4.5V~5.5V | DUAL | GULL WING | 260 | 2 | 5V | 0.64mm | - | 74CBT3253 | - | 16 | 4 | - | - | - | 5V | 2 x 4:1 | Non-Inverting | - | 5V | 4V | 2 | - | 3μA | 50pF | - | - | - | - | 8 | SP4T | 7.9 ns | 3μA | 7.9 ns | CBT/FST/QS/5C/B | Demultiplexer, Multiplexer | - | - | - | 3-STATE | - | Single | - | - | - | - | - | - | - | -128mA | 128mA | 0.003mA | - | Single Supply | 1 | - | - | - | - | - | - | - | - | 1.75mm | 4.9mm | 3.9mm | 1.5mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74CBT3306CDR Texas Instruments | 10000 | - | - | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | 72.603129mg | - | -40°C~85°C | Tape & Reel (TR) | - | 74CBT | e4 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Bus Switch | 12Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | NOT SPECIFIED | 74CBT3306 | - | 8 | - | Not Qualified | - | - | 5V | 1 x 1:1 | - | - | 5V | 4V | 2 | - | - | - | 2 | 3μA | - | 64mA | 2 | SPST | 150 ps | 3μA | 4.6 ns | CBT/FST/QS/5C/B | - | - | - | - | 3-STATE | - | Single | 200MHz | - | TRUE | - | - | - | 0.15 ns | -128mA | 128mA | 0.05mA | - | Single Supply | - | - | - | - | BIDIRECTIONAL | - | N/A | - | - | 1.75mm | 4.9mm | 3.91mm | 1.58mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() SN74LVC139ANSR Texas Instruments | 300 | - | - | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | Gold | Surface Mount | Surface Mount | 16-SOIC (0.209, 5.30mm Width) | - | 16 | 200.686274mg | 2 | -40°C~85°C | Tape & Reel (TR) | - | 74LVC | e4 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | Decoder/Demultiplexer | - | - | - | TR | 1.65V~3.6V | DUAL | GULL WING | 260 | 2 | 1.8V | - | - | 74LVC139 | - | 16 | 4 | - | - | - | - | 1 x 2:4 | Inverting | 3.6V | 3.3V | 1.65V | - | - | - | 50pF | - | - | - | - | 4 | - | 6.2 ns | 10μA | 20.6 ns | LVC/LCX/Z | Decoder, Demultiplexer | - | - | - | - | - | Single | 100MHz | - | - | - | - | - | - | - | - | 0.01mA | - | Single Supply | - | - | - | - | - | - | - | - | STANDARD | 2mm | 10.3mm | 5.3mm | 1.95mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() CD4515BM96 Texas Instruments | 12600 | - | - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | Gold | Surface Mount | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | - | 24 | 624.398247mg | - | -55°C~125°C | Tape & Reel (TR) | - | 4000B | e4 | yes | Active | 1 (Unlimited) | 24 | - | EAR99 | Decoder/Demultiplexer | - | - | ADDRESS LATCHES | TR | 3V~18V | - | GULL WING | 260 | 1 | 5V | - | - | CD4515 | - | 24 | 16 | - | - | - | - | 1 x 4:16 | Inverting | - | - | 3V | - | - | - | 50pF | - | - | - | - | 16 | - | 370 ns | 100μA | 970 ns | - | Decoder, Demultiplexer | - | 4 | - | - | - | Dual | 8MHz | - | - | - | - | - | - | - | - | 0.3mA | - | Dual Supply | 1 | - | - | - | - | - | - | - | LATCHED | 2.65mm | 15.4mm | 7.5mm | 2.35mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74AS257NSR Texas Instruments | 194 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 16-SOIC (0.209, 5.30mm Width) | - | 16 | 200.686274mg | - | 0°C~70°C | Tape & Reel (TR) | - | 74AS | e4 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | Multiplexer | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | 4.5V~5.5V | DUAL | GULL WING | 260 | 4 | 5V | - | - | 74AS257 | - | 16 | 1 | - | - | - | 5V | 4 x 2:1 | - | - | 5V | - | 4 | - | - | 50pF | - | - | - | - | 2 | - | 6 ns | - | - | AS | - | - | 8 | - | 3-STATE | - | Single | - | - | TRUE | - | - | - | - | - | - | - | - | Single Supply | 1 | - | - | - | - | - | - | - | - | 2mm | 10.3mm | 5.3mm | 1.95mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MC10EP57DTR2G ON Semiconductor | 2422 |
| Datasheet | 7 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | - | 20 | - | - | -40°C~85°C | Tape & Reel (TR) | 2005 | 10EP | e4 | yes | Active | 1 (Unlimited) | 20 | - | - | Differential Digital Multiplexer | - | Nickel/Palladium/Gold (Ni/Pd/Au) | NECL MODE: VCC = 0V WITH VEE = -3.0V TO -5.5V; | TAPE AND REEL | ±3V~5.5V | - | GULL WING | 260 | 1 | 3.3V | 0.65mm | 40 | 10EP57 | - | 20 | 1 | - | - | - | 3.6V | 1 x 4:1 | - | 5.5V | - | 3V | - | - | - | - | - | - | - | - | - | SP4T | 475 ps | - | - | 10E | Multiplexer, Mux | - | - | 2V | - | Halogen Free | Dual | - | - | COMPLEMENTARY | - | - | - | 0.52 ns | -50mA | 50mA | 65mA | 4 | Dual Supply | - | - | - | - | - | - | - | - | - | - | 6.5mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() 74ACT139MTCX ON Semiconductor | 6157 |
| Datasheet | 11 Weeks | ACTIVE (Last Updated: 2 days ago) | Gold | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | 173mg | - | -40°C~85°C | Tape & Reel (TR) | 2008 | 74ACT | e4 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | Decoder/Demultiplexer | - | - | - | TAPE AND REEL | 4.5V~5.5V | DUAL | GULL WING | - | 2 | 5V | 0.65mm | - | 74ACT139 | - | - | - | - | - | - | 5V | 1 x 2:4 | Inverting | - | 5V | - | - | - | - | 50pF | - | - | - | - | - | DP4T | 11 ns | 4μA | 11 ns | ACT | Decoder, Demultiplexer, Demux | - | - | - | - | - | Single | - | - | - | - | - | - | - | - | - | - | 1 | Single Supply | 2 | 4 | - | - | - | - | - | - | STANDARD | - | 5mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74CB3T16212DGGR Texas Instruments | 20 | - | - | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | 56-TFSOP (0.240, 6.10mm Width) | - | 56 | 252.792698mg | - | -40°C~85°C | Tape & Reel (TR) | - | 74CB | e4 | yes | Active | 1 (Unlimited) | 56 | - | EAR99 | Bus FET Exchange Switch | 8.5Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | 2.3V~3.6V | DUAL | GULL WING | 260 | 12 | 2.5V | 0.5mm | - | 74CB3T16212 | - | 56 | - | - | - | - | - | 12 x 2:2 | Non-Inverting | 3.6V | 2.5/3.3V | 2.3V | - | - | - | - | 4 | 70μA | - | 64mA | 2 | DPDT | 15.5 ns | 70μA | 15.5 ns | CB3T/3VT | - | - | 24 | - | 3-STATE | - | Single | 100MHz | - | - | 0.007 A | - | - | 0.25 ns | -128mA | 128mA | 0.02mA | - | Single Supply | 1 | - | - | - | BIDIRECTIONAL | - | N/A | - | - | 1.2mm | 14mm | 6.1mm | 1.15mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MC74AC157DTR2G ON Semiconductor | 97500 |
| Datasheet | 45 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | - | - | -40°C~85°C | Tape & Reel (TR) | 2006 | 74AC | e4 | yes | Active | 1 (Unlimited) | 16 | - | - | Multiplexer | - | Nickel/Palladium/Gold (Ni/Pd/Au) | TTL COMPATIBLE INPUTS | TAPE AND REEL | 2V~6V | DUAL | GULL WING | 260 | 4 | 5V | 0.65mm | 40 | 74AC157 | - | 16 | 1 | - | - | - | 5V | 4 x 2:1 | - | 6V | - | 2V | - | - | - | 50pF | - | - | - | - | 4 | DPST | 6.5 ns | - | - | AC | Multiplexer, Mux | - | 8 | - | - | Halogen Free | Single | - | - | TRUE | - | - | - | - | - | - | - | 2 | Single Supply | 1 | - | - | - | - | - | - | - | - | - | 5mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() CD74HC237M Texas Instruments | 81 | - | - | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | Gold | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | 141.690917mg | 1 | -55°C~125°C | Tube | - | 74HC | e4 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | Decoder/Demultiplexer | - | - | - | - | 2V~6V | DUAL | GULL WING | 260 | 1 | 4.5V | - | - | 74HC237 | - | 16 | 8 | - | - | - | - | 1 x 3:8 | Non-Inverting | 6V | 2/6V | 2V | - | - | - | 50pF | - | - | - | - | 8 | - | 13 ns | 8μA | 270 ns | HC/UH | Decoder, Demultiplexer | - | 3 | - | - | - | Single | 28MHz | - | - | 0.0052 A | - | - | - | - | - | - | - | Single Supply | - | - | - | - | - | - | - | - | LATCHED | 1.75mm | 9.9mm | 3.91mm | 1.58mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74LVC1G139DCUT Texas Instruments | 76555 | - | - | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | 8-VFSOP (0.091, 2.30mm Width) | - | 8 | 9.610488mg | 1 | -40°C~85°C | Tape & Reel (TR) | - | 74LVC | e4 | yes | Active | 1 (Unlimited) | 8 | SMD/SMT | EAR99 | Decoder/Demultiplexer | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | 1.65V~5.5V | DUAL | GULL WING | 260 | 1 | 1.8V | 0.5mm | - | 74LVC1G139 | - | 8 | 4 | - | - | 32mA | - | 1 x 2:4 | Inverting | 5.5V | 3.3V | - | - | - | - | 50pF | - | - | - | - | 1 | - | 16.7 ns | 10μA | 16.7 ns | LVC/LCX/Z | Decoder, Demultiplexer, Demux | - | 2 | - | 3-STATE | - | Single | - | - | - | - | - | - | 5.9 ns | - | - | - | - | Single Supply | - | - | - | - | - | - | - | - | STANDARD | 900μm | 2.3mm | 2mm | 850μm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74ALS158N Texas Instruments | 449 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | - | 16 | 951.693491mg | - | 0°C~70°C | Tube | - | 74ALS | e4 | - | Active | 1 (Unlimited) | 16 | - | EAR99 | Multiplexer | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 4.5V~5.5V | DUAL | - | - | 4 | 5V | - | - | 74ALS158 | - | 16 | 1 | - | - | - | 5V | 4 x 2:1 | Inverting | - | 5V | - | 4 | - | - | 50pF | - | - | - | - | 2 | DPST | 9 ns | 5mA | - | ALS | - | - | 8 | - | - | - | Single | - | - | - | - | - | - | - | - | - | - | - | Single Supply | 1 | - | - | - | - | - | - | - | - | 5.08mm | 19.3mm | 6.35mm | 3.9mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MC14028BDG ON Semiconductor | 50000 |
| Datasheet | 2 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | - | -55°C~125°C | Tube | 2006 | 4000B | e3 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | Decoder | - | Tin (Sn) | - | RAIL | 3V~18V | DUAL | GULL WING | 260 | 1 | 5V | - | 40 | 4028 | - | 16 | 10 | - | - | - | - | 1 x 4:10 | Non-Inverting | - | - | 3V | - | - | - | 50pF | - | - | - | - | 3 | - | 600 ns | 20μA | 600 ns | - | Decoder, Demultiplexer, Demux | - | 4 | - | - | Halogen Free | Single | - | - | - | - | - | 1 | - | - | - | - | - | Single Supply | - | - | - | - | - | - | - | - | STANDARD | 1.5mm | 10mm | 4mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74AUC1G19DBVR Texas Instruments | 730 | - | - | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | SOT-23-6 | - | 6 | 6.492041mg | - | -40°C~85°C | Tape & Reel (TR) | - | 74AUC | e4 | yes | Active | 1 (Unlimited) | 6 | - | EAR99 | Decoder/Demultiplexer | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | 0.8V~2.7V | DUAL | GULL WING | 260 | 1 | 1.1V | 0.95mm | - | 74AUC1G19 | - | 6 | - | - | - | - | - | 1 x 1:2 | Non-Inverting | - | - | 0.8V | - | 1 | - | - | - | - | - | - | 1 | SPDT | 2 ns | 10μA | 7.5 ns | AUC | Decoder, Demultiplexer | - | 1 | - | - | - | Single | - | - | - | 0.009 A | - | - | 3 ns | - | - | - | - | Single Supply | - | 2 | - | - | - | - | - | - | STANDARD | 1.45mm | 2.9mm | 1.6mm | 1.2mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74LVC138ANSR Texas Instruments | 139 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Surface Mount | Surface Mount | 16-SOIC (0.209, 5.30mm Width) | - | 16 | 200.686274mg | 1 | -40°C~85°C | Tape & Reel (TR) | - | 74LVC | e4 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | Decoder/Demultiplexer | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | 1.65V~3.6V | DUAL | GULL WING | 260 | 1 | 1.8V | - | - | 74LVC138 | - | 16 | 8 | - | - | - | - | 1 x 3:8 | Inverting | - | - | - | - | - | - | 50pF | - | - | - | - | 8 | - | 6.7 ns | 10μA | 22 ns | LVC/LCX/Z | Decoder, Demultiplexer | - | 3 | - | - | - | Single | - | - | - | 0.024 A | - | - | - | - | - | - | - | Single Supply | - | - | - | - | - | - | - | - | STANDARD | 2mm | 10.3mm | 5.3mm | 1.95mm | No | - | ROHS3 Compliant | Lead Free |