- Manufacturer
- Base Part Number
- Circuit
- Factory Lead Time
- JESD-609 Code
- Length
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Pins
- Number of Terminations
- Package / Case
- Packaging
- Part Status
Attribute column
Categories
Logic - Signal Switches, Multiplexers, Decoders
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Number of Elements | Turn Off Delay Time | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Packing Method | Max Power Dissipation | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Output | Pin Count | Number of Outputs | Output Voltage | Operating Supply Voltage | Circuit | Polarity | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Channels | Interface | Number of Circuits | Operating Supply Current | Load Capacitance | Number of Ports | Nominal Supply Current | Power Dissipation | Output Current | Max Supply Current | Number of Bits | Throw Configuration | Propagation Delay | Quiescent Current | Turn On Delay Time | Family | Logic Function | Data Rate | Number of Inputs | Output Characteristics | Halogen Free | Supply Type | Bandwidth | Rise Time | Nominal Input Voltage | Output Polarity | Max I(ol) | Number of Gates | -3db Bandwidth | Max Frequency | Prop. Delay@Nom-Sup | High Level Output Current | Input Capacitance | Low Level Output Current | Off-state Isolation-Nom | Power Supply Current-Max (ICC) | Number of Input Lines | Voltage Supply Source | On-state Resistance Match-Nom | Independent Circuits | Number of Output Lines | Count Direction | Translation | Drain to Source Resistance | Normal Position | Ambient Temperature Range High | Input Conditioning | Height | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 74LCX157MTCX ON Semiconductor | 5000 |
| Datasheet | 9 Weeks | ACTIVE (Last Updated: 5 days ago) | Gold | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | 173mg | - | - | -40°C~85°C | Tape & Reel (TR) | 2008 | 74LCX | e4 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | Multiplexer | - | - | - | - | - | TAPE AND REEL | - | 2V~3.6V | DUAL | GULL WING | - | 4 | 2.5V | 0.65mm | - | 74LCX157 | - | - | 1 | - | - | 4 x 2:1 | - | 3.6V | 3.3V | - | 2V | - | - | - | - | 50pF | - | - | - | - | - | 4 | DPST | 5.8 ns | - | - | LVC/LCX/Z | Multiplexer, Mux | - | 8 | - | - | Single | - | - | - | TRUE | - | - | - | - | - | - | - | - | - | - | 2 | Single Supply | - | 1 | - | - | - | - | - | - | - | - | 5mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MC74HC157ADR2G ON Semiconductor | 378 |
| Datasheet | 51 Weeks | ACTIVE (Last Updated: 4 days ago) | Tin | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2005 | 74HC | e3 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | Data Selector/Multiplexer | - | - | - | - | - | TAPE AND REEL | - | 2V~6V | DUAL | GULL WING | 260 | 4 | 5V | - | 40 | 74HC157 | - | 16 | 4 | - | - | 4 x 2:1 | - | 6V | - | - | 2V | - | - | - | - | 50pF | - | - | - | - | - | - | DPST | 18 ns | - | - | HC/UH | Multiplexer, Mux | - | 8 | 3-STATE | Halogen Free | Single | - | - | - | TRUE | 0.006 A | - | - | - | - | - | - | - | - | - | 2 | Single Supply | - | 1 | - | - | - | - | - | - | - | - | 9.9mm | 3.9mm | - | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() TCA9546APWR Texas Instruments | 10000 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 6 days ago) | Gold | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | 172.98879mg | - | - | -40°C~85°C | Tape & Reel (TR) | - | TCA | e4 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | Bus Switch | - | - | - | - | - | - | - | 1.65V~5.5V | DUAL | GULL WING | 260 | 1 | 1.8V | - | NOT SPECIFIED | CA9546 | - | - | - | - | - | 2 x 1:4 | - | - | - | - | - | - | I2C, SMBus | - | - | - | - | - | - | - | - | - | - | 1 ns | - | - | - | - | - | - | - | - | Single | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single Supply | - | 1 | - | - | - | 10Ohm | - | 85°C | - | 1.2mm | 5mm | 4.4mm | 1mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() SN74CBTLV3257DGVR Texas Instruments | 692 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | Gold | Surface Mount | Surface Mount | 16-TFSOP (0.173, 4.40mm Width) | - | 16 | 41.900595mg | 1 | - | -40°C~85°C TA | Tape & Reel (TR) | - | 74CBTLV | e4 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | Multiplexer/Demultiplexer | 40Ohm | - | - | - | - | TR | - | 2.3V~3.6V | DUAL | GULL WING | 260 | 4 | 2.5V | - | - | 74CBTLV3257 | - | 16 | 2 | - | - | 4 x 1:2 | Non-Inverting | 3.6V | 2.5/3.3V | - | 2.3V | 4 | - | - | 10μA | - | - | - | - | - | - | - | SPDT | 6.1 ns | 10μA | 6.1 ns | CBTLV/3B | Demultiplexer, Multiplexer | - | - | 3-STATE | - | Single | 200MHz | - | - | - | - | - | - | - | - | -128mA | - | 128mA | - | - | - | Single Supply | - | - | - | - | - | - | - | - | - | 1.2mm | 3.6mm | 4.4mm | 1.05mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74CBTLV3257PWR Texas Instruments | 10000 | - | - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | Gold | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | 58.995358mg | 1 | - | -40°C~85°C TA | Cut Tape (CT) | - | 74CBTLV | e3 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | Multiplexer/Demultiplexer | 40Ohm | Matte Tin (Sn) | - | - | - | TR | - | 2.3V~3.6V | DUAL | GULL WING | 260 | 4 | 2.5V | - | - | 74CBTLV3257 | - | 16 | 2 | - | - | 4 x 1:2 | Non-Inverting | 3.6V | 2.5/3.3V | - | 2.3V | 4 | - | - | 10μA | - | - | - | - | - | - | - | SPDT | 250 ps | 10μA | 6.1 ns | CBTLV/3B | Demultiplexer, Multiplexer | - | 8 | 3-STATE | - | Single | 200MHz | - | - | - | - | - | - | - | - | -128mA | - | 128mA | - | - | - | Single Supply | - | - | - | - | - | - | - | - | - | 1.2mm | 5mm | 4.4mm | 1mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74HC138PWR Texas Instruments | 10000 | - | - | 6 Weeks | ACTIVE (Last Updated: 6 days ago) | Gold | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | 61.887009mg | - | - | -40°C~85°C | Cut Tape (CT) | - | 74HC | e3 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | Decoder/Demultiplexer | - | Matte Tin (Sn) | - | - | - | TR | - | 2V~6V | DUAL | GULL WING | 260 | 1 | 5V | - | - | 74HC138 | - | 16 | 8 | - | 5V | 1 x 3:8 | Inverting | 6V | 2/6V | - | 2V | - | - | 1 | - | 50pF | - | - | 320mW | - | - | 8 | - | 225 ns | 8μA | 225 ns | HC/UH | Decoder, Demultiplexer | - | 3 | - | - | Single | 28MHz | - | - | - | 0.0052 A | - | - | - | 45 ns | - | - | - | - | - | - | Single Supply | - | - | - | - | - | - | - | - | STANDARD | 1.2mm | 5mm | 4.4mm | 1mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MM74HCT138M ON Semiconductor | 2684 | - | Datasheet | 51 Weeks | ACTIVE (Last Updated: 22 hours ago) | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | 143mg | - | - | -40°C~85°C | Tube | 1999 | 74HCT | e3 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | Decoder/Demultiplexer | - | Tin (Sn) | - | - | - | - | - | 4.5V~5.5V | DUAL | GULL WING | - | 1 | 5V | - | - | 74HCT138 | - | - | 8 | - | 5V | 1 x 3:8 | Inverting | - | 5V | - | - | - | - | - | - | 50pF | - | - | 600mW | - | - | - | - | 50 ns | 8μA | 40 ns | HCT | Decoder | - | 3 | - | - | Single | - | - | - | - | 0.004 A | 1 | - | - | - | - | - | - | - | - | - | Single Supply | - | - | - | - | - | - | - | - | - | 1.5mm | 10mm | 4mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74HC148N Texas Instruments | 73 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | Gold | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | - | 16 | 951.693491mg | - | - | -40°C~85°C | Tube | - | 74HC | e4 | - | Active | 1 (Unlimited) | 16 | - | EAR99 | Priority Encoder | - | - | - | - | - | - | - | 2V~6V | DUAL | - | - | 1 | 5V | 2.54mm | - | 74HC148 | - | 16 | - | - | 5V | 1 x 8:3 | - | 6V | 2/6V | - | 2V | - | - | 1 | 100μA | 50pF | - | 100μA | - | - | - | 8 | - | 245 ns | - | 245 ns | HC/UH | Multiplexer | - | 8 | - | - | Single | - | - | - | INVERTED | 0.0052 A | - | - | - | 49 ns | - | - | - | - | - | - | Single Supply | - | - | 3 | - | - | - | - | - | - | 5.08mm | 19.3mm | 6.35mm | 3.9mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MC14066BDTR2G ON Semiconductor | 5000 | - | Datasheet | 45 Weeks | ACTIVE (Last Updated: 4 days ago) | - | - | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | YES | 14 | - | - | 80 ns | -55°C~125°C | Tape & Reel (TR) | 2006 | 4000B | e4 | yes | Active | 1 (Unlimited) | 14 | - | - | Bilateral, FET Switches | 1.05kOhm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 500mW | 3V~18V | - | GULL WING | 260 | 4 | 5V | 0.65mm | 40 | 4066 | SEPARATE OUTPUT | 14 | - | - | - | 1 x 1:1 | - | 18V | 5/15V | - | 3V | 1 | - | - | - | - | - | - | 500mW | - | - | - | SPST | 40 ns | - | 120 ns | - | - | - | 4 | - | Halogen Free | Dual | - | - | - | - | - | - | - | - | - | - | - | - | 50 dB | - | - | Dual Supply | 25Ohm | - | - | - | - | - | NO | - | - | 1.05mm | 5.1mm | 4.5mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74CB3T3306DCTR Texas Instruments | 787 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | Gold | Surface Mount | Surface Mount | 8-LSSOP, 8-MSOP (0.110, 2.80mm Width) | - | 8 | 23.388357mg | - | - | -40°C~85°C | Cut Tape (CT) | - | 74CB | e4 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Bus Switch | 8Ohm | - | - | - | ALSO OPERATES AT 3.3V SUPPLY | TR | - | 2.3V~3.6V | DUAL | GULL WING | 260 | 2 | 2.5V | 0.65mm | - | 74CB3T3306 | - | 8 | - | - | - | 1 x 1:1 | Non-Inverting | 3.6V | - | - | - | 2 | - | - | - | - | 2 | - | - | 64mA | - | 1 | SPST | 250 ps | 20μA | 9 ns | CB3T/3VT | - | - | - | 3-STATE | - | Single | 100MHz | - | 1.7V | - | - | - | - | - | 0.15 ns | -128mA | - | 128mA | - | - | - | Single Supply | - | - | - | BIDIRECTIONAL | N/A | - | - | - | - | 1.3mm | 2.95mm | 2.8mm | 1.29mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() CD74HC238PWR Texas Instruments | 10000 | - | - | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | Gold | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | 61.887009mg | - | - | -55°C~125°C | Cut Tape (CT) | - | 74HC | e4 | yes | Active | 1 (Unlimited) | 16 | SMD/SMT | EAR99 | Decoder/Demultiplexer | - | - | - | - | - | TR | - | 2V~6V | DUAL | GULL WING | 260 | 1 | 4.5V | - | - | 74HC238 | - | 16 | 8 | 6V | - | 1 x 3:8 | Non-Inverting | 6V | - | - | 2V | - | - | 1 | - | 50pF | - | - | - | 25mA | 8μA | 8 | - | 265 ns | 8μA | 265 ns | HC/UH | Decoder, Demultiplexer | - | 3 | - | - | Single | 28MHz | 400ns | - | - | 0.0052 A | - | - | 28MHz | - | - | - | - | - | - | - | Single Supply | - | - | - | - | - | - | - | - | STANDARD | 1.2mm | 5mm | 4.4mm | 1mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() ADG3247BRUZ Analog Devices Inc. | 96 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 week ago) | Tin | - | Surface Mount | 38-TFSOP (0.173, 4.40mm Width) | YES | 38 | 203.804722mg | - | - | - | Tube | - | - | e3 | no | Active | 3 (168 Hours) | 38 | - | EAR99 | Bus Switch | 15Ohm | - | 85°C | -40°C | - | - | - | 2.5V 3.3V | DUAL | GULL WING | 260 | 2 | 2.5V | 0.5mm | 40 | ADG3247 | - | 38 | - | - | - | 8 x 1:1 | - | 3.6V | - | INDUSTRIAL | - | - | - | - | 1μA | - | 2 | - | - | 25mA | - | 16 | SPST | 225 ps | 1.2mA | 225 ps | - | Translator | 1.244 Gbps | - | 3-STATE | - | Single | - | - | - | TRUE | - | - | 610MHz | - | - | -25mA | - | 25mA | - | - | - | Single Supply | - | 2 | - | - | - | - | - | - | - | 1.05mm | 9.7mm | 4.4mm | - | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() SN74CBTLV3257PW Texas Instruments | 190 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | Gold | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | 61.887009mg | 1 | - | -40°C~85°C TA | Tube | - | 74CBTLV | e4 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | Multiplexer/Demultiplexer | 27Ohm | - | - | - | - | - | - | 2.3V~3.6V | DUAL | GULL WING | 260 | 4 | 2.5V | - | - | 74CBTLV3257 | - | 16 | 2 | - | - | 4 x 1:2 | Non-Inverting | 3.6V | 2.5/3.3V | - | 2.3V | 4 | - | - | 10μA | - | - | - | - | 64mA | - | - | - | 250 ps | 10μA | 6.1 ns | CBTLV/3B | Demultiplexer, Multiplexer | - | 8 | 3-STATE | - | Single | - | - | - | - | - | - | - | - | - | -128mA | - | 128mA | - | - | - | Single Supply | - | - | - | - | - | 5Ohm | - | - | - | 1.2mm | 5mm | 4.4mm | 1mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() CD4028BE Texas Instruments | 198 | - | - | 12 Weeks | ACTIVE (Last Updated: 3 days ago) | Gold | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | - | 16 | 951.693491mg | - | - | -55°C~125°C | Tube | - | 4000B | e4 | - | Active | 1 (Unlimited) | 16 | - | EAR99 | Decoder | - | - | - | - | - | - | 275mW | 3V~18V | DUAL | - | - | 1 | 5V | - | - | CD4028 | - | 16 | 10 | - | 3.3V | 1 x 4:10 | Non-Inverting | - | - | - | 3V | - | - | 1 | - | 50pF | - | - | 100mW | - | - | 10 | - | 160 ns | 100μA | 350 ns | - | Decoder, Demultiplexer | - | 4 | - | - | Single | 8MHz | - | - | - | - | - | - | - | - | - | 5pF | - | - | 0.3mA | - | Single Supply | - | - | - | - | - | - | - | - | STANDARD | 5.08mm | 19.3mm | 6.35mm | 3.9mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74HC151PWR Texas Instruments | 1019 | - | - | 6 Weeks | ACTIVE (Last Updated: 6 days ago) | Gold | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | 61.887009mg | - | - | -40°C~85°C | Tape & Reel (TR) | - | 74HC | e4 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | Multiplexer | - | - | - | - | - | TR | - | 2V~6V | DUAL | GULL WING | 260 | 1 | 5V | - | - | 74HC151 | - | 16 | 1 | - | 5V | 1 x 8:1 | - | 6V | 2/6V | - | 2V | - | - | - | - | 50pF | - | - | - | - | - | 8 | - | 47 ns | - | - | HC | - | - | 8 | - | - | Single | 28MHz | - | - | COMPLEMENTARY | - | - | - | - | 63 ns | - | - | - | - | - | - | Single Supply | - | 1 | - | - | - | - | - | - | - | 1.2mm | 5mm | 4.4mm | 1mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74CB3T3245DGVR Texas Instruments | 3 | - | Datasheet | 12 Weeks | ACTIVE (Last Updated: 5 days ago) | Gold | Surface Mount | Surface Mount | 20-TFSOP (0.173, 4.40mm Width) | - | 20 | 60.186038mg | - | - | -40°C~85°C | Tape & Reel (TR) | - | 74CB | e4 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | Bus Switch | 8.5Ohm | - | - | - | ALSO OPERATES AT 3.3V SUPPLY | TR | - | 2.3V~3.6V | DUAL | GULL WING | 260 | 1 | 2.5V | 0.4mm | - | 74CB3T3245 | - | 20 | - | - | - | 8 x 1:1 | - | 3.6V | 2.5/3.3V | - | 2.3V | - | - | - | - | - | 2 | 40μA | - | 64mA | - | 8 | SPST | 10.5 ns | 40μA | 10.5 ns | CB3T/3VT | - | - | - | 3-STATE | - | Single | - | - | - | TRUE | - | - | - | - | - | -128mA | - | 128mA | - | 0.02mA | - | Single Supply | - | 1 | - | BIDIRECTIONAL | - | - | - | - | - | 1.2mm | 5mm | 4.4mm | 1.05mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74HCT138N Texas Instruments | 30 | - | - | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | Gold | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | - | 16 | 951.693491mg | - | - | -40°C~85°C | Tube | - | 74HCT | e4 | - | Active | 1 (Unlimited) | 16 | - | EAR99 | Decoder/Demultiplexer | - | - | - | - | - | - | - | 4.5V~5.5V | DUAL | - | - | 1 | 5V | 2.54mm | - | 74HCT138 | - | 16 | 8 | - | 5V | 1 x 3:8 | Inverting | - | 5V | - | - | - | - | 1 | - | 50pF | - | - | 1.6W | 25mA | - | 8 | - | 45 ns | 80μA | 45 ns | HCT | Decoder, Demultiplexer | - | 3 | - | - | Single | 28MHz | - | - | - | 0.004 A | - | - | - | - | - | - | - | - | - | - | Single Supply | - | - | - | - | - | - | - | - | STANDARD | 5.08mm | 19.3mm | 6.35mm | 3.9mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() CD74HC154M96 Texas Instruments | 2000 | - | - | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | Tin | Surface Mount | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | - | 24 | 624.398247mg | 1 | - | -55°C~125°C | Tape & Reel (TR) | - | 74HC | e3 | yes | Active | 1 (Unlimited) | 24 | - | EAR99 | Decoder/Demultiplexer | - | - | - | - | 2 ENABLE INPUTS | TR | - | 2V~6V | DUAL | GULL WING | 260 | 1 | 4.5V | - | - | 74HC154 | - | 24 | 16 | - | - | 1 x 4:16 | Inverting | 6V | 2/6V | - | 2V | - | - | - | - | 50pF | - | - | - | - | - | 16 | - | 265 ns | 8μA | 265 ns | HC/UH | Decoder, Demultiplexer | - | 4 | - | - | Single | 28MHz | - | - | - | 0.0052 A | - | - | - | - | - | - | - | - | 0.08mA | - | Single Supply | - | - | - | - | - | - | - | - | STANDARD | 2.65mm | 15.4mm | 7.5mm | 2.35mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MC14066BDG ON Semiconductor | In Stock | - | Datasheet | 51 Weeks | ACTIVE (Last Updated: 1 day ago) | Tin | - | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | YES | 14 | - | - | 80 ns | -55°C~125°C | Tube | 2006 | 4000B | e3 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | Bilateral, FET Switches | 280Ohm | - | - | - | - | - | 500mW | 3V~18V | - | GULL WING | 260 | 4 | 5V | 1.27mm | 40 | 4066 | - | 14 | - | - | - | 1 x 1:1 | Non-Inverting | 18V | 5/15V | - | 3V | 1 | - | 4 | - | - | - | 15mA | 500mW | - | - | - | SPST | 40 ns | - | 120 ns | - | - | - | - | - | Halogen Free | Dual | - | - | - | - | - | - | - | - | - | 25mA | - | 25mA | 50 dB | - | - | Dual Supply | 25Ohm | - | - | - | - | 250Ohm | NO | - | - | 1.5mm | 8.75mm | 4mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 74FST3257MNTWG ON Semiconductor | 100 |
| Datasheet | 4 Weeks | ACTIVE (Last Updated: 1 day ago) | - | - | Surface Mount | 16-VFQFN Exposed Pad | YES | 16 | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2006 | 74FST | e3 | yes | Active | 1 (Unlimited) | 16 | - | - | Multiplexer/Demultiplexer | - | Tin (Sn) | - | - | - | - | - | 4V~5.5V | QUAD | - | - | 4 | 5V | 0.5mm | - | 74FST3257 | - | 16 | 2 | - | 5V | 4 x 2:1 | - | - | 5V | - | 4V | - | - | - | - | - | - | - | - | - | - | 8 | - | 250 ps | 3μA | 5.7 ns | CBT/FST/QS/5C/B | Demultiplexer, Multiplexer | - | - | 3-STATE | Halogen Free | Single | - | - | - | TRUE | - | - | - | - | - | - | - | 128mA | - | - | - | Single Supply | - | 1 | - | - | - | - | - | - | - | - | 3.5mm | 2.5mm | - | No | - | ROHS3 Compliant | Lead Free |