- Manufacturer
- Base Part Number
- Circuit
- Factory Lead Time
- JESD-609 Code
- Length
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Pins
- Number of Terminations
- Package / Case
- Packaging
- Part Status
Attribute column
Categories
Logic - Signal Switches, Multiplexers, Decoders
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Interface Standards | Number of Elements | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Additional Feature | Packing Method | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Number of Outputs | Qualification Status | Max Output Current | Operating Supply Voltage | Circuit | Polarity | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Channels | Number of Circuits | Operating Supply Current | Load Capacitance | Number of Ports | Nominal Supply Current | Power Dissipation | Output Current | Number of Bits | Throw Configuration | Propagation Delay | Quiescent Current | Turn On Delay Time | Family | Logic Function | Data Rate | Number of Inputs | Output Characteristics | Halogen Free | Supply Type | Bandwidth | Differential Output | Address Bus Width | Output Polarity | Input Characteristics | Max I(ol) | Driver Number of Bits | Prop. Delay@Nom-Sup | High Level Output Current | Low Level Output Current | Receiver Number of Bits | Power Supply Current-Max (ICC) | Number of Input Lines | Voltage Supply Source | Independent Circuits | Receive Delay-Max | Number of Output Lines | Transmit Delay-Max | Count Direction | Supply Voltage1-Nom | Translation | High Level Input Current-Max | Input Conditioning | Height | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PCA9848PWJ NXP USA Inc. | 1056 |
| Datasheet | 7 Weeks | - | - | - | Surface Mount | 24-TSSOP (0.173, 4.40mm Width) | - | - | - | - | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | 2010 | - | - | - | Active | 1 (Unlimited) | - | - | - | Bus Switch | - | - | - | - | 0.8V~3.6V 1.65V~3.6V | - | - | - | - | - | - | - | - | 24 | - | - | - | - | 2 x 8:1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Dual Supply | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() CD74HC147M96 Texas Instruments | 516 | - | - | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | Gold | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | 141.690917mg | - | - | - | -55°C~125°C | Tape & Reel (TR) | - | 74HC | e4 | yes | Active | 1 (Unlimited) | 16 | - | - | Priority Encoder | - | - | - | TR | 2V~6V | DUAL | GULL WING | 260 | 1 | 4.5V | - | - | 74HC147 | 16 | - | - | - | - | 1 x 10:4 | - | 6V | 2/6V | 2V | - | - | - | 50pF | - | - | - | - | 10 | - | 13 ns | - | - | HC/UH | Multiplexer | - | 9 | - | - | Single | 28MHz | - | - | TRUE | - | 0.0052 A | - | 32 ns | - | - | - | 0.08mA | - | Single Supply | 1 | - | 4 | - | - | - | - | - | - | 1.75mm | 9.9mm | 3.91mm | 1.58mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MC74VHCT138ADTRG ON Semiconductor | 1295 | - | Datasheet | 45 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2006 | 74VHCT | e4 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | Decoder/Demultiplexer | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TAPE AND REEL | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | 0.65mm | 40 | 74VHCT138 | 16 | - | - | - | - | 1 x 3:8 | Inverting | 5.5V | 5V | 3V | - | - | - | 50pF | - | - | 450mW | - | - | - | 10.8 ns | 4μA | 17 ns | AHCT/VHCT | Decoder, Demultiplexer | - | - | - | Halogen Free | Single | - | - | - | - | - | - | - | - | - | - | - | - | 3 | Single Supply | 1 | - | 8 | - | - | - | - | - | STANDARD | - | 5mm | 4.4mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74CBT3345DW Texas Instruments | 22 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | 20 | 500.709277mg | - | - | - | -40°C~85°C | Tube | - | 74CBT | e4 | yes | Active | 1 (Unlimited) | 20 | SMD/SMT | EAR99 | Bus Switch | 7Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | - | 74CBT3345 | 20 | - | - | 64mA | 5V | 8 x 1:1 | Non-Inverting | - | 5V | - | - | - | - | 50pF | 2 | 50μA | - | 64mA | 8 | SPST | 250 ps | 50μA | 9.1 ns | CBT/FST/QS/5C/B | - | - | - | 3-STATE | - | Single | - | - | 8b | - | - | - | - | 0.25 ns | -128mA | 128mA | - | 0.003mA | - | Single Supply | 1 | - | - | - | BIDIRECTIONAL | - | N/A | - | - | 2.65mm | 12.8mm | 7.5mm | 2.35mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74LVC1G19DRYR Texas Instruments | 1000 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Surface Mount | Surface Mount | 6-UFDFN | - | 6 | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | 74LVC | e4 | yes | Active | 1 (Unlimited) | 6 | - | EAR99 | Decoder/Demultiplexer | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | 1.65V~5.5V | DUAL | - | 260 | 1 | 1.8V | 0.5mm | - | 74LVC1G19 | 6 | - | - | - | - | 1 x 1:2 | Non-Inverting | 5.5V | 3.3V | - | - | 1 | - | 50pF | - | - | - | - | 1 | SPDT | 16.1 ns | 10μA | 16.1 ns | LVC/LCX/Z | Decoder, Demultiplexer, Demux | - | 1 | 3-STATE | - | Single | - | - | - | - | - | - | - | - | - | - | - | - | - | Single Supply | - | - | 2 | - | - | - | - | - | STANDARD | 600μm | 1.45mm | 1mm | 500μm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74CBT3244CDWR Texas Instruments | 29 | - | - | 8 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | 20 | 500.709277mg | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | 74CBT | e4 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | Bus Switch | 12Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | 4V~5.5V | DUAL | GULL WING | 260 | 2 | 5V | - | NOT SPECIFIED | 74CBT3244 | 20 | - | Not Qualified | - | 5V | 4 x 1:1 | - | - | 5V | 4V | - | - | - | - | 2 | 3μA | - | 64mA | 8 | SPST | 150 ps | 3μA | 5.7 ns | CBT/FST/QS/5C/B | - | - | - | 3-STATE | - | Single | 200MHz | - | - | TRUE | - | - | - | 0.15 ns | -128mA | 128mA | - | 0.05mA | - | Single Supply | 2 | - | - | - | BIDIRECTIONAL | - | N/A | - | - | 2.65mm | 12.8mm | 7.5mm | 2.35mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() SN74LVC1G139DCTT Texas Instruments | In Stock | - | - | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | 8-LSSOP, 8-MSOP (0.110, 2.80mm Width) | - | 8 | 23.388357mg | - | 1 | - | -40°C~85°C | Tape & Reel (TR) | - | 74LVC | e4 | yes | Active | 1 (Unlimited) | 8 | SMD/SMT | EAR99 | Decoder/Demultiplexer | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | 1.65V~5.5V | DUAL | GULL WING | 260 | 1 | 1.8V | 0.65mm | - | 74LVC1G139 | 8 | 4 | - | 32mA | - | 1 x 2:4 | Inverting | 5.5V | 3.3V | - | - | - | - | 50pF | - | - | - | - | 1 | - | 16.7 ns | 10μA | 16.7 ns | LVC/LCX/Z | Decoder, Demultiplexer, Demux | - | 2 | 3-STATE | - | Single | - | - | - | - | - | - | - | 5.9 ns | - | - | - | - | - | Single Supply | - | - | - | - | - | - | - | - | STANDARD | 1.3mm | 2.95mm | 2.8mm | 1.29mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74CB3Q3245DGVR Texas Instruments | 1350 | - | - | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | Gold | Surface Mount | Surface Mount | 20-TFSOP (0.173, 4.40mm Width) | - | 20 | 60.186038mg | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | 74CB | e4 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | Bus Switch | 9Ohm | - | ALSO OPERATES WITH 3.3V SUPPLY | TR | 2.3V~3.6V | DUAL | GULL WING | 260 | 1 | 2.5V | 0.4mm | - | 74CB3Q3245 | 20 | - | - | - | - | 8 x 1:1 | - | 3.6V | 2.5/3.3V | 2.3V | - | - | - | - | 2 | 1mA | - | 30mA | 8 | SPST | 200 ps | 2mA | 7.5 ns | CB3Q/3VH/3C/2B | - | - | - | 3-STATE | - | Single | 500MHz | - | - | TRUE | - | - | - | 0.2 ns | -64mA | 64mA | - | 0.004mA | - | Single Supply | 1 | - | - | - | BIDIRECTIONAL | - | N/A | - | - | 1.2mm | 5mm | 4.4mm | 1.05mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74CBT3245CDBQR Texas Instruments | 1000 | - | - | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Surface Mount | Surface Mount | 20-SSOP (0.154, 3.90mm Width) | - | 20 | 125.786834mg | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | 74CBT | e4 | yes | Active | 2 (1 Year) | 20 | - | EAR99 | Bus Switch | 12Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | 4V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | 0.635mm | - | 74CBT3245 | 20 | - | - | - | 5V | 8 x 1:1 | - | - | 5V | 4V | - | - | - | - | 2 | 3μA | - | 64mA | 8 | SPST | 5.3 ns | 3μA | 5.3 ns | CBT/FST/QS/5C/B | - | - | - | 3-STATE | - | Single | 200MHz | - | - | TRUE | - | - | - | - | -128mA | 128mA | - | 0.003mA | - | Single Supply | 1 | - | - | - | BIDIRECTIONAL | - | N/A | - | - | 1.75mm | 8.65mm | 3.9mm | 1.5mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74F257DR Texas Instruments | 4176 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | 141.690917mg | - | - | - | 0°C~70°C | Tape & Reel (TR) | - | 74F | e4 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | Multiplexer | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | 4.5V~5.5V | DUAL | GULL WING | 260 | 4 | 5V | - | - | 74F257 | 16 | 1 | - | - | 5V | 4 x 2:1 | Non-Inverting | - | 5V | - | - | 4 | - | 50pF | - | - | - | - | 4 | DPST | 7 ns | 15mA | - | F/FAST | - | - | 8 | 3-STATE | - | Single | 70MHz | - | - | - | - | - | - | - | - | - | - | - | 2 | Single Supply | 1 | - | - | - | - | - | - | - | - | 1.75mm | 9.9mm | 3.91mm | 1.58mm | No | - | ROHS3 Compliant | Contains Lead | ||
![]() SN74HC157PW Texas Instruments | 79 | - | - | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | 61.887009mg | - | - | - | -40°C~85°C | Tube | - | 74HC | e4 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | Multiplexer | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 2V~6V | DUAL | GULL WING | 260 | 4 | 5V | - | - | 74HC157 | 16 | 1 | - | - | 5V | 4 x 2:1 | - | 6V | - | 2V | 4 | - | - | 50pF | - | - | - | - | 2 | - | 32 ns | - | - | HC/UH | - | - | 8 | - | - | Single | 28MHz | - | - | TRUE | - | - | - | - | - | - | - | - | - | Single Supply | 1 | - | - | - | - | - | - | - | - | 1.2mm | 5mm | 4.4mm | 1mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74CBTD3384CDBQR Texas Instruments | 1269 | - | - | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | 24-SSOP (0.154, 3.90mm Width) | - | 24 | 129.500622mg | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | 74CBTD | e4 | yes | Active | 2 (1 Year) | 24 | - | EAR99 | Bus Switch | 20Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | 0.64mm | - | 74CBTD3384 | 24 | - | - | - | 5V | 5 x 1:1 | - | - | 5V | - | - | - | - | 50pF | 2 | 1.5mA | - | 64mA | 10 | SPST | 4.8 ns | 1.5mA | 4.8 ns | CBT/FST/QS/5C/B | - | - | - | 3-STATE | - | Single | 20MHz | - | - | TRUE | - | - | - | 0.15 ns | -128mA | 128mA | - | - | - | Single Supply | 2 | - | - | - | BIDIRECTIONAL | - | - | - | - | 1.75mm | 8.65mm | 3.9mm | 1.5mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74CB3Q3257PWRG4 Texas Instruments | 15 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | 61.887009mg | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | 74CB | e4 | yes | Active | 1 (Unlimited) | 16 | - | - | Multiplexer/Demultiplexer | 4Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | 2.3V~3.6V | DUAL | GULL WING | 260 | 4 | 2.5V | - | - | 74CB3Q3257 | 16 | 2 | - | - | - | 4 x 2:1 | - | 3.6V | 2.5/3.3V | 2.3V | - | - | - | - | - | - | - | - | 4 | - | 200 ps | 1.5mA | 6.5 ns | CB3Q/3VH/3C/2B | Demultiplexer, Multiplexer | - | 8 | 3-STATE | - | Single | - | - | - | TRUE | - | - | - | - | -64mA | 64mA | - | 0.7mA | - | Single Supply | 1 | - | - | - | - | - | - | - | - | 1.2mm | 5mm | 4.4mm | 1mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 74AC11257DWR Texas Instruments | 1900 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | Gold | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | 20 | 500.709277mg | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | 74AC | e4 | yes | Active | 1 (Unlimited) | 20 | - | - | Multiplexer | - | - | CENTER VCC/GND PINS | TR | 3V~5.5V | - | GULL WING | 260 | 4 | 5V | - | NOT SPECIFIED | 74AC11257 | 20 | 1 | Not Qualified | - | - | 4 x 2:1 | - | 5.5V | 3.3/5V | 3V | 4 | - | - | 50pF | - | - | - | - | 2 | - | 6.5 ns | - | - | AC | - | - | 8 | 3-STATE | - | Dual | 100MHz | - | - | TRUE | - | - | - | - | - | - | - | - | - | Dual Supply | 1 | - | - | - | - | - | - | - | - | 2.65mm | 12.8mm | 7.5mm | 2.35mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() SN74CBT3257CDBR Texas Instruments | 1897 | - | - | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | 16-SSOP (0.209, 5.30mm Width) | - | 16 | 128.593437mg | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | 74CBT | e4 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | Multiplexer/Demultiplexer | 12Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | 4.5V~5.5V | DUAL | GULL WING | 260 | 4 | 5V | 0.65mm | - | 74CBT3257 | 16 | 2 | - | - | 5V | 4 x 2:1 | - | - | 5V | 4V | - | 4 | 3μA | 50pF | - | - | - | - | - | SPDT | 240 ps | 3μA | 6.5 ns | CBT/FST/QS/5C/B | Demultiplexer, Multiplexer | - | 8 | 3-STATE | - | Single | 200MHz | - | - | TRUE | - | - | - | - | -128mA | 128mA | - | 0.003mA | - | Single Supply | 1 | - | - | - | - | - | - | - | - | 2mm | 6.2mm | 5.3mm | 1.95mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MC74LCX158DTR2G ON Semiconductor | 37 |
| Datasheet | 45 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2006 | 74LCX | e4 | yes | Active | 1 (Unlimited) | 16 | - | - | Multiplexer | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TAPE AND REEL | 2V~3.6V | DUAL | GULL WING | 260 | 4 | 2.7V | 0.65mm | 40 | 74LCX158 | 16 | 4 | - | - | - | 4 x 2:1 | - | 3.6V | 3.3V | 2V | - | - | - | 50pF | - | - | - | - | - | DPST | 6.5 ns | - | - | LVC/LCX/Z | Multiplexer, Mux | - | 8 | - | Halogen Free | Single | - | - | - | INVERTED | - | - | - | - | - | - | - | - | 2 | Single Supply | 1 | - | - | - | - | - | - | - | - | - | 5mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74ALS258AN Texas Instruments | 10551 | - | Datasheet | 16 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | - | 16 | 951.693491mg | - | - | - | 0°C~70°C | Tube | - | 74ALS | e4 | - | Active | 1 (Unlimited) | 16 | - | - | Multiplexer | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 4.5V~5.5V | DUAL | - | - | 4 | 5V | - | - | 74ALS258 | 16 | 1 | - | - | 5V | 4 x 2:1 | - | - | 5V | - | 4 | - | - | 50pF | - | - | 1.1W | - | 2 | - | 8 ns | - | - | ALS | - | - | 8 | 3-STATE | - | Single | 75MHz | - | - | INVERTED | - | - | - | - | - | - | - | - | - | Single Supply | 1 | - | - | - | - | - | - | - | - | 5.08mm | 19.3mm | 6.35mm | 3.9mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74CB3Q3245DBQR Texas Instruments | 6 | - | - | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 20-SSOP (0.154, 3.90mm Width) | - | 20 | 125.786834mg | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | 74CB | e4 | yes | Active | 2 (1 Year) | 20 | - | EAR99 | Bus Switch | 9Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | ALSO OPERATES WITH 3.3V SUPPLY | TR | 2.3V~3.6V | DUAL | GULL WING | 260 | 1 | 2.5V | 0.635mm | - | 74CB3Q3245 | 20 | - | - | - | - | 8 x 1:1 | - | 3.6V | 2.5/3.3V | 2.3V | - | - | - | - | 2 | 1mA | - | 30mA | 8 | SPST | 200 ps | 2mA | 7.5 ns | CB3Q/3VH/3C/2B | - | - | - | 3-STATE | - | Single | 500MHz | - | - | TRUE | - | - | - | 0.2 ns | -64mA | 64mA | - | 0.004mA | - | Single Supply | 1 | - | - | - | BIDIRECTIONAL | - | N/A | - | - | 1.75mm | 8.65mm | 3.9mm | 1.5mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN65LVDS122PWR Texas Instruments | 70 | - | - | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | - | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | YES | 16 | 62.99264mg | GENERAL PURPOSE | - | - | -40°C~85°C | Tape & Reel (TR) | - | 65LVDS | e4 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | Crosspoint Switch | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 3V~3.6V | DUAL | GULL WING | 260 | 2 | 3.3V | - | - | 65LVDS122 | 16 | - | - | - | 3.3V | 1 x 2:2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.5 Gbps | - | DIFFERENTIAL | - | Single | - | YES | - | COMPLEMENTARY | DIFFERENTIAL SCHMITT TRIGGER | - | 2 | - | - | - | 2 | - | - | Single Supply | 1 | 0.9 ns | - | 0.9 ns | - | 3.3V | - | 0.00002A | - | 1.2mm | 5mm | 4.4mm | 1mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74LS155ANSR Texas Instruments | 3943 | - | - | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 16-SOIC (0.209, 5.30mm Width) | - | 16 | 200.686274mg | - | - | - | 0°C~70°C | Tape & Reel (TR) | - | 74LS | e4 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | Decoder/Demultiplexer | - | Nickel/Palladium/Gold (Ni/Pd/Au) | USABLE AS 1 TO 8 DEMULTIPLEXER | TR | 4.75V~5.25V | DUAL | GULL WING | 260 | 2 | 5V | - | - | 74LS155 | 16 | - | - | - | 5V | 1 x 2:4 | Inverting | - | 5V | - | - | - | - | 15pF | - | - | - | - | 4 | - | 27 ns | - | 30 ns | LS | Decoder, Demultiplexer | - | - | TOTEM POLE | - | Single | 35MHz | - | - | - | - | 0.008 A | - | - | - | - | - | 10mA | 2 | Single Supply | - | - | - | - | - | - | - | - | STANDARD | 2mm | 10.3mm | 5.3mm | 1.95mm | No | - | ROHS3 Compliant | Lead Free |