- Manufacturer
- Base Part Number
- Circuit
- Factory Lead Time
- JESD-609 Code
- Length
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Pins
- Number of Terminations
- Package / Case
- Packaging
- Part Status
Attribute column
Categories
Logic - Signal Switches, Multiplexers, Decoders
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Surface Mount | Number of Terminals | Development Kit | Factory Pack Quantity | Ihs Manufacturer | Load Capacitance (CL) | Logic Family | Maximum Operating Temperature | Minimum Operating Temperature | Moisture Sensitivity Levels | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Propagation Delay Time | RoHS | Rohs Code | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom (Vsup) | Packaging | Series | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Packing Method | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Circuits | Family | Number of Inputs | Output Characteristics | Seated Height-Max | Output Polarity | Logic IC Type | Max I(ol) | Prop. Delay@Nom-Sup | Screening Level | Propagation Delay (tpd) | Power Supply Current-Max (ICC) | Number of Input Lines | Number of Output Lines | Max Frequency@Nom-Sup | Input Conditioning | Number of Data/Clock Inputs | Product | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CD54HCT153F Intersil Corporation | In Stock | - | Datasheet | - | NO | 16 | - | - | INTERSIL CORP | - | - | - | - | - | - | 125 °C | -55 °C | CERAMIC | DIP | DIP, DIP16,.3 | DIP16,.3 | RECTANGULAR | IN-LINE | Obsolete | - | - | - | No | - | - | 5 V | - | - | e0 | - | - | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | - | DUAL | THROUGH-HOLE | - | 2 | 2.54 mm | not_compliant | - | - | R-XDIP-T16 | - | Not Qualified | - | MILITARY | - | - | - | 4 | - | - | - | MULTIPLEXER | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CD54HCT153F Thomson Consumer Electronics | In Stock | - | Datasheet | - | - | - | - | - | THOMSON CONSUMER ELECTRONICS | - | - | - | - | - | - | - | - | - | - | , | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8542.39.00.01 | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CD54HCT153F General Electric Solid State | In Stock | - | Datasheet | - | - | - | - | - | GENERAL ELECTRIC SOLID STATE | - | - | - | - | - | - | - | - | - | - | , | - | - | - | Transferred | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8542.39.00.01 | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PC74HCT6323AT Philips Semiconductors | In Stock | - | Datasheet | - | YES | 8 | - | - | PHILIPS SEMICONDUCTORS | - | - | - | - | - | - | 125 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, SO8(UNSPEC) | SO8(UNSPEC) | RECTANGULAR | SMALL OUTLINE | Obsolete | - | - | - | No | - | - | 5 V | - | - | e0 | - | - | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | - | DUAL | GULL WING | - | - | - | unknown | - | - | R-PDSO-G8 | - | Not Qualified | - | AUTOMOTIVE | - | - | - | - | - | - | - | PRESCALER | - | - | - | - | - | - | - | 33000000 Hz | - | - | - | - | - | ||
![]() SN74F151N Texas Instruments | In Stock | - | Datasheet | - | NO | 16 | - | - | TEXAS INSTRUMENTS INC | 50 pF | - | - | - | - | - | 70 °C | - | PLASTIC/EPOXY | DIP | DIP, DIP16,.3 | DIP16,.3 | RECTANGULAR | IN-LINE | Obsolete | - | - | - | No | - | - | 5 V | - | - | - | No | - | - | - | 8542.39.00.01 | - | DUAL | THROUGH-HOLE | NOT SPECIFIED | 1 | 2.54 mm | not_compliant | NOT SPECIFIED | - | R-PDIP-T16 | 1 | Not Qualified | 5.5 V | COMMERCIAL | 4.5 V | - | F/FAST | 8 | 3-STATE | 5.08 mm | COMPLEMENTARY | MULTIPLEXER | 0.02 A | 12 ns | - | 13 ns | 21 mA | - | - | - | - | - | - | 19.305 mm | 7.62 mm | ||
![]() PE3512-01 pSemi | In Stock | - | Datasheet | - | YES | 6 | - | - | PSEMI CORP | - | - | - | - | 1 | - | 85 °C | -40 °C | PLASTIC/EPOXY | TSSOP | TSSOP, TSSOP6,.08 | TSSOP6,.08 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Obsolete | - | - | - | No | - | - | 3 V | - | - | e0 | No | - | TIN LEAD | - | 8542.39.00.01 | - | DUAL | GULL WING | - | - | 0.635 mm | unknown | - | - | R-PDSO-G6 | - | Not Qualified | - | INDUSTRIAL | - | - | - | - | - | - | - | PRESCALER | - | - | - | - | 12 mA | - | - | 1500000000 Hz | - | - | - | - | - | ||
![]() TC7MB3251FK Toshiba America Electronic Components | In Stock | - | Datasheet | - | YES | 16 | - | - | TOSHIBA CORP | - | - | - | - | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | VSSOP | VSSOP, TSSOP16,.16,20 | TSSOP16,.16,20 | RECTANGULAR | SMALL OUTLINE, VERY THIN PROFILE, SHRINK PITCH | End Of Life | SOIC | - | - | - | - | - | 5 V | - | - | e0 | - | - | TIN LEAD | - | 8542.39.00.01 | - | DUAL | GULL WING | - | 1 | 0.5 mm | unknown | - | 16 | R-PDSO-G16 | 8 | Not Qualified | 5.5 V | INDUSTRIAL | 4.5 V | - | CBT/FST/QS/5C/B | 1 | 3-STATE | 1 mm | TRUE | MULTIPLEXER AND DEMUX/DECODER | - | - | - | 0.25 ns | - | - | - | - | - | - | - | 4 mm | 3 mm | ||
![]() 5962-8755401SFA Texas Instruments | In Stock | - | Datasheet | - | YES | 16 | - | - | NATIONAL SEMICONDUCTOR CORP | 50 pF | - | - | - | - | - | 125 °C | -55 °C | CERAMIC, GLASS-SEALED | DFP | DFP, FL16,.3 | FL16,.3 | RECTANGULAR | FLATPACK | Obsolete | - | - | - | No | - | - | 5 V | - | - | e0 | - | EAR99 | TIN LEAD | 3 ENABLE INPUTS | 8542.39.00.01 | - | DUAL | FLAT | - | 1 | 1.27 mm | unknown | - | - | R-GDFP-F16 | - | Not Qualified | 5.5 V | MILITARY | 4.5 V | - | ACT | - | - | 2.032 mm | INVERTED | 3-LINE TO 8-LINE DECODER | 0.024 A | 13.5 ns | MIL-PRF-38535 Class S | 12.5 ns | - | - | - | - | STANDARD | - | - | 9.6645 mm | 6.604 mm | ||
![]() 5962-8755401SFA National Semiconductor Corporation | In Stock | - | Datasheet | - | YES | 16 | - | - | NATIONAL SEMICONDUCTOR CORP | 50 pF | - | - | - | - | - | 125 °C | -55 °C | CERAMIC, GLASS-SEALED | DFP | DFP, FL16,.3 | FL16,.3 | RECTANGULAR | FLATPACK | Obsolete | - | - | - | No | - | - | 5 V | - | - | e0 | - | EAR99 | TIN LEAD | 3 ENABLE INPUTS | 8542.39.00.01 | - | DUAL | FLAT | - | 1 | 1.27 mm | unknown | - | - | R-GDFP-F16 | - | Not Qualified | 5.5 V | MILITARY | 4.5 V | - | ACT | - | - | 2.032 mm | INVERTED | 3-LINE TO 8-LINE DECODER | 0.024 A | 13.5 ns | MIL-PRF-38535 Class S | 12.5 ns | - | - | - | - | STANDARD | - | - | 9.6645 mm | 6.604 mm | ||
![]() MC10561F Motorola Semiconductor Products | In Stock | - | Datasheet | - | YES | 16 | - | - | MOTOROLA INC | - | - | - | - | - | - | 125 °C | -55 °C | CERAMIC | DFP | - | FL16,.3 | RECTANGULAR | FLATPACK | Obsolete | - | - | - | No | - | - | -5.2 V | - | - | e0 | - | EAR99 | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | - | DUAL | FLAT | - | 1 | 1.27 mm | unknown | - | - | R-XDFP-F16 | - | Not Qualified | - | MILITARY | - | - | 10K | - | - | - | INVERTED | 3-LINE TO 8-LINE DECODER | - | - | - | 7 ns | - | - | - | - | STANDARD | - | - | - | - | ||
![]() HD74LS153FPEL-E Renesas Electronics Corporation | In Stock | - | Datasheet | - | YES | 14 | - | - | RENESAS ELECTRONICS CORP | 15 pF | - | - | - | - | - | 70 °C | -20 °C | PLASTIC/EPOXY | SOP | - | SOP14,.3 | RECTANGULAR | SMALL OUTLINE | Obsolete | - | - | - | Yes | - | - | 5 V | - | - | - | - | - | - | - | 8542.39.00.01 | TR | DUAL | GULL WING | - | 2 | 1.27 mm | compliant | - | - | R-PDSO-G14 | - | Not Qualified | - | COMMERCIAL | - | - | - | 4 | - | - | - | MULTIPLEXER | 0.008 A | 26 ns | - | - | 10 mA | - | - | - | - | - | - | - | - | ||
![]() PC74HC251P Philips Semiconductors | In Stock | - | Datasheet | - | NO | 16 | - | - | PHILIPS SEMICONDUCTORS | 50 pF | - | - | - | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | DIP | DIP, DIP16,.3 | DIP16,.3 | RECTANGULAR | IN-LINE | Obsolete | - | - | - | No | - | - | - | - | - | e0 | - | - | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | - | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | unknown | - | - | R-PDIP-T16 | - | Not Qualified | - | INDUSTRIAL | - | - | - | 8 | 3-STATE | - | - | MULTIPLEXER | 0.004 A | 51 ns | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TC74AC151F(EL) Toshiba America Electronic Components | In Stock | - | - | - | YES | 16 | - | - | TOSHIBA CORP | 50 pF | - | - | - | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, | - | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | - | - | No | - | - | 5 V | - | - | e0 | - | - | TIN LEAD | - | 8542.39.00.01 | - | DUAL | GULL WING | - | 1 | 1.27 mm | unknown | - | 16 | R-PDSO-G16 | 1 | Not Qualified | 5.5 V | INDUSTRIAL | 2 V | - | AC | 8 | - | 1.9 mm | COMPLEMENTARY | MULTIPLEXER | 0.024 A | - | - | 14.8 ns | 0.08 mA | - | - | - | - | - | - | 10.3 mm | 5.3 mm | ||
![]() SNC54S158W Texas Instruments | In Stock | - | Datasheet | - | YES | 16 | - | - | TEXAS INSTRUMENTS INC | - | - | - | - | - | - | 125 °C | -55 °C | CERAMIC | DFP | DFP, FL16,.3 | FL16,.3 | RECTANGULAR | FLATPACK | Obsolete | - | - | - | No | - | - | 5 V | - | - | - | - | - | - | - | 8542.39.00.01 | - | DUAL | FLAT | NOT SPECIFIED | 4 | 1.27 mm | not_compliant | NOT SPECIFIED | - | R-XDFP-F16 | 1 | Not Qualified | 5.5 V | MILITARY | 4.5 V | - | S | 2 | - | - | INVERTED | MULTIPLEXER | - | - | MIL-STD-883 Class B (Modified) | 6 ns | - | - | - | - | - | - | - | - | - | ||
![]() MM54HC151J/883C National Semiconductor Corporation | In Stock | - | Datasheet | - | NO | 16 | - | - | NATIONAL SEMICONDUCTOR CORP | - | - | - | - | - | - | 125 °C | -55 °C | CERAMIC | DIP | DIP, DIP16,.3 | DIP16,.3 | RECTANGULAR | IN-LINE | Obsolete | - | - | - | No | - | - | - | - | - | e0 | - | - | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | - | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | compliant | - | - | R-XDIP-T16 | - | Not Qualified | - | MILITARY | - | - | - | 8 | - | - | - | MULTIPLEXER | - | - | MIL-STD-883 Class C | - | - | - | - | - | - | - | - | - | - | ||
![]() MM54HC151J/883C Texas Instruments | In Stock | - | Datasheet | - | NO | 16 | - | - | NATIONAL SEMICONDUCTOR CORP | - | - | - | - | - | - | 125 °C | -55 °C | CERAMIC | DIP | DIP, DIP16,.3 | DIP16,.3 | RECTANGULAR | IN-LINE | Obsolete | - | - | - | No | - | - | - | - | - | e0 | - | - | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | - | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | unknown | - | - | R-XDIP-T16 | - | Not Qualified | - | MILITARY | - | - | - | 8 | - | - | - | MULTIPLEXER | - | - | MIL-STD-883 Class C | - | - | - | - | - | - | - | - | - | - | ||
![]() TC7MA257FK Toshiba America Electronic Components | In Stock | - | Datasheet | - | YES | 16 | - | - | TOSHIBA CORP | - | - | - | - | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | VSSOP | VSSOP, TSSOP16,.16,20 | TSSOP16,.16,20 | RECTANGULAR | SMALL OUTLINE, VERY THIN PROFILE, SHRINK PITCH | Obsolete | SOIC | - | - | - | - | - | 1.5 V | - | - | e0 | - | - | TIN LEAD | - | - | - | DUAL | GULL WING | - | 4 | 0.5 mm | unknown | - | 16 | R-PDSO-G16 | 1 | Not Qualified | 3.6 V | INDUSTRIAL | 1.2 V | - | ALVC/VCX/A | 2 | 3-STATE | 1 mm | TRUE | MULTIPLEXER | - | 8 ns | - | 40 ns | - | - | - | - | - | - | - | 4 mm | 3 mm | ||
![]() HD14538BFP Renesas Electronics Corporation | In Stock | - | Datasheet | - | YES | 16 | - | - | RENESAS ELECTRONICS CORP | - | - | - | - | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, | - | RECTANGULAR | SMALL OUTLINE | Contact Manufacturer | SOIC | - | - | - | - | - | 5 V | - | - | - | - | - | - | - | 8542.39.00.01 | - | DUAL | GULL WING | - | 2 | 1.27 mm | compliant | - | 16 | R-PDSO-G16 | - | Not Qualified | 18 V | INDUSTRIAL | 3 V | - | 4000/14000/40000 | - | - | 2.2 mm | COMPLEMENTARY | MONOSTABLE MULTIVIBRATOR | - | - | - | 600 ns | - | - | - | - | - | 2 | - | 10.06 mm | 5.5 mm | ||
![]() HD14538BFP Hitachi Ltd | In Stock | - | Datasheet | - | YES | 16 | - | - | HITACHI LTD | - | - | - | - | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, | - | RECTANGULAR | SMALL OUTLINE | Transferred | SOIC | - | - | - | - | - | 5 V | - | - | - | - | - | - | - | 8542.39.00.01 | - | DUAL | GULL WING | - | 2 | 1.27 mm | unknown | - | 16 | R-PDSO-G16 | - | Not Qualified | 18 V | INDUSTRIAL | 3 V | - | 4000/14000/40000 | - | - | 2.2 mm | COMPLEMENTARY | MONOSTABLE MULTIVIBRATOR | - | - | - | 600 ns | - | - | - | - | - | 2 | - | 10.06 mm | 5.5 mm | ||
![]() SN74ACT138PWRQ1 Texas Instruments | In Stock | - | Datasheet | TSSOP-16 | - | - | 14-24-LOGIC-EVM | 3000 | - | - | ACT | + 125 C | - 40 C | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | 7.7 ns | RoHS Compliant | - | 5.5 V | 4.5 V | - | Reel | SN74ACT138-Q1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 Circuit | - | - | - | - | - | - | - | - | - | - | - | 6 Input | 8 Output | - | - | - | Decoders/Demultiplexers | - | - |