- Manufacturer
- Base Part Number
- Circuit
- Factory Lead Time
- JESD-609 Code
- Length
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Pins
- Number of Terminations
- Package / Case
- Packaging
- Part Status
Attribute column
Categories
Logic - Signal Switches, Multiplexers, Decoders
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Ihs Manufacturer | Load Capacitance (CL) | Moisture Sensitivity Levels | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | Supply Voltage-Nom (Vsup) | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Family | Number of Inputs | Output Characteristics | Seated Height-Max | Output Polarity | Logic IC Type | Max I(ol) | Prop. Delay@Nom-Sup | Screening Level | Propagation Delay (tpd) | Power Supply Current-Max (ICC) | fmax-Min | Max Frequency@Nom-Sup | Input Conditioning | Number of Data/Clock Inputs | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MC676P Motorola Semiconductor Products | In Stock | - | Datasheet | NO | 16 | MOTOROLA INC | - | - | 70 °C | -30 °C | PLASTIC/EPOXY | DIP | DIP, DIP16,.3 | DIP16,.3 | RECTANGULAR | IN-LINE | Obsolete | - | No | 15 V | e0 | - | EAR99 | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | unknown | - | - | R-PDIP-T16 | - | Not Qualified | 16 V | - | OTHER | 14 V | 676 | - | - | - | INVERTED | DECIMAL DECODER/DRIVER | - | - | - | - | - | - | - | STANDARD | - | - | - | ||
![]() TC7WH157FC Toshiba America Electronic Components | In Stock | - | - | YES | 8 | TOSHIBA CORP | 50 pF | - | 85 °C | -40 °C | PLASTIC/EPOXY | VSON | VSON, SOLCC8,.05,16 | SOLCC8,.05,16 | RECTANGULAR | SMALL OUTLINE, VERY THIN PROFILE | Obsolete | SON | - | 3.3 V | e0 | - | - | TIN LEAD | - | 8542.39.00.01 | DUAL | NO LEAD | - | 1 | 0.4 mm | unknown | - | 8 | R-PDSO-N8 | 1 | Not Qualified | 5.5 V | - | INDUSTRIAL | 2 V | LV/LV-A/LVX/H | 2 | - | 0.4 mm | COMPLEMENTARY | MULTIPLEXER | 0.004 A | 15 ns | - | 15 ns | - | - | - | - | - | 1.45 mm | 1.35 mm | ||
![]() TD7104P Toshiba America Electronic Components | In Stock | - | Datasheet | NO | 8 | TOSHIBA CORP | - | - | 75 °C | -30 °C | PLASTIC/EPOXY | DIP | DIP, DIP8,.3 | DIP8,.3 | RECTANGULAR | IN-LINE | Active | DIP | - | 5 V | e0 | - | - | TIN LEAD | SELECTABLE DIVISION RATIO 4 | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | unknown | - | 8 | R-PDIP-T8 | - | Not Qualified | 6 V | - | COMMERCIAL EXTENDED | 3 V | 7104 | - | - | 4.25 mm | TRUE | PRESCALER | - | - | - | - | 20 mA | 1000 MHz | 1000000000 Hz | - | 2 | 9.6 mm | 7.62 mm | ||
![]() SP8716DP Microsemi Corporation | In Stock | - | Datasheet | NO | 8 | MICROSEMI CORP | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | DIP | - | DIP8,.3 | RECTANGULAR | IN-LINE | Obsolete | - | No | 5.2 V | - | - | - | - | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | - | 2.54 mm | unknown | - | - | R-PDIP-T8 | - | Not Qualified | - | - | INDUSTRIAL | - | - | - | - | - | - | PRESCALER | - | - | - | - | 11.9 mA | - | 520000000 Hz | - | - | - | - | ||
![]() 74F251PC Fairchild Semiconductor Corporation | In Stock | - | Datasheet | NO | 16 | FAIRCHILD SEMICONDUCTOR CORP | - | 2A | 70 °C | - | PLASTIC/EPOXY | DIP | DIP, DIP16,.3 | DIP16,.3 | RECTANGULAR | IN-LINE | Obsolete | - | No | 5 V | e0 | No | - | TIN LEAD | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | compliant | - | - | R-PDIP-T16 | - | Not Qualified | - | - | COMMERCIAL | - | - | 8 | 3-STATE | - | - | MULTIPLEXER | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TC74ACT151P Toshiba America Electronic Components | In Stock | - | - | NO | 16 | TOSHIBA CORP | 50 pF | - | 85 °C | -40 °C | PLASTIC/EPOXY | DIP | DIP, DIP16,.3 | DIP16,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | Yes | 5 V | - | Yes | - | - | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | NOT SPECIFIED | 1 | 2.54 mm | unknown | NOT SPECIFIED | 16 | R-PDIP-T16 | 1 | Not Qualified | 5.5 V | - | INDUSTRIAL | 4.5 V | ACT | 8 | - | 4.45 mm | COMPLEMENTARY | MULTIPLEXER | 0.024 A | 13.5 ns | - | 13.5 ns | 0.08 mA | - | - | - | - | 19.25 mm | 7.62 mm | ||
![]() SP8718AC Dynex Semiconductor | In Stock | - | Datasheet | NO | 8 | GEC PLESSEY SEMICONDUCTORS | - | - | 125 °C | -55 °C | CERAMIC | DIP | DIP, DIP8,.3 | DIP8,.3 | RECTANGULAR | IN-LINE | Obsolete | - | No | 5.2 V | e0 | - | - | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | - | 2.54 mm | unknown | - | - | R-XDIP-T8 | - | Not Qualified | - | - | MILITARY | - | - | - | - | - | - | PRESCALER | - | - | 38535Q/M;38534H;883B | - | 11.9 mA | - | 520000000 Hz | - | - | - | - | ||
![]() MM54HC4543J Texas Instruments | In Stock | - | Datasheet | NO | 16 | NATIONAL SEMICONDUCTOR CORP | 50 pF | - | 125 °C | -55 °C | CERAMIC, GLASS-SEALED | DIP | DIP, | - | RECTANGULAR | IN-LINE | Obsolete | - | No | 4.5 V | e0 | - | EAR99 | TIN LEAD | BLANKING INPUT; LED/LCD DISPLAY DRIVER | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 1 | - | unknown | - | - | R-GDIP-T16 | - | Not Qualified | 6 V | - | MILITARY | 2 V | HC/UH | - | - | - | CONFIGURABLE | SEVEN SEGMENT DECODER/DRIVER | - | - | - | 895 ns | - | - | - | LATCHED | - | - | - | ||
![]() MM54HC4543J National Semiconductor Corporation | In Stock | - | Datasheet | NO | 16 | NATIONAL SEMICONDUCTOR CORP | 50 pF | - | 125 °C | -55 °C | CERAMIC, GLASS-SEALED | DIP | DIP, | - | RECTANGULAR | IN-LINE | Obsolete | - | No | 4.5 V | e0 | - | EAR99 | TIN LEAD | BLANKING INPUT; LED/LCD DISPLAY DRIVER | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 1 | - | unknown | - | - | R-GDIP-T16 | - | Not Qualified | 6 V | - | MILITARY | 2 V | HC/UH | - | - | - | CONFIGURABLE | SEVEN SEGMENT DECODER/DRIVER | - | - | - | 895 ns | - | - | - | LATCHED | - | - | - | ||
![]() SP8650B Dynex Semiconductor | In Stock | - | Datasheet | NO | 14 | GEC PLESSEY SEMICONDUCTORS | - | - | 70 °C | -30 °C | CERAMIC | DIP | DIP, DIP14,.3 | DIP14,.3 | RECTANGULAR | IN-LINE | Obsolete | - | No | - | e0 | - | - | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | - | 2.54 mm | unknown | - | - | R-XDIP-T14 | - | Not Qualified | - | - | OTHER | - | - | - | - | - | - | PRESCALER | - | - | - | - | - | - | 600000000 Hz | - | - | - | - | ||
![]() SN74LS42J Rochester Electronics LLC | In Stock | - | Datasheet | NO | 16 | ROCHESTER ELECTRONICS LLC | - | - | 70 °C | - | CERAMIC, GLASS-SEALED | DIP | DIP, | - | RECTANGULAR | IN-LINE | Contact Manufacturer | - | No | 5 V | e0 | No | EAR99 | TIN LEAD | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | unknown | - | - | R-GDIP-T16 | - | Not Qualified | 5.25 V | - | COMMERCIAL | 4.75 V | LS | - | - | 5.08 mm | INVERTED | DECIMAL DECODER/DRIVER | - | - | - | 30 ns | - | - | - | STANDARD | - | 19.56 mm | 7.62 mm | ||
![]() SN74LS42J Freescale Semiconductor | In Stock | - | Datasheet | NO | 16 | MOTOROLA SEMICONDUCTOR PRODUCTS | - | - | 70 °C | - | CERAMIC | DIP | DIP, DIP16,.3 | DIP16,.3 | RECTANGULAR | IN-LINE | Obsolete | - | No | 5 V | e0 | - | - | Tin/Lead (Sn/Pb) | - | - | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | unknown | - | - | R-XDIP-T16 | - | Not Qualified | - | 5 V | COMMERCIAL | - | - | - | - | - | - | DECIMAL DECODER/DRIVER | 0.008 A | 30 ns | - | - | 13 mA | - | - | - | - | - | - | ||
![]() SN74LS42J Motorola Semiconductor Products | In Stock | - | Datasheet | NO | 16 | MOTOROLA INC | - | - | 70 °C | - | CERAMIC | DIP | DIP, DIP16,.3 | DIP16,.3 | RECTANGULAR | IN-LINE | Obsolete | - | No | 5 V | e0 | - | EAR99 | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | unknown | - | - | R-XDIP-T16 | - | Not Qualified | 5.5 V | - | COMMERCIAL | 4.5 V | LS | - | - | - | INVERTED | DECIMAL DECODER/DRIVER | 0.008 A | 30 ns | - | 30 ns | 13 mA | - | - | STANDARD | - | - | - | ||
![]() SN74LS42J Texas Instruments | In Stock | - | Datasheet | NO | 16 | TEXAS INSTRUMENTS INC | 15 pF | - | 70 °C | - | CERAMIC, GLASS-SEALED | DIP | DIP, DIP16,.3 | DIP16,.3 | RECTANGULAR | IN-LINE | Obsolete | - | No | 5 V | - | - | EAR99 | - | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | NOT SPECIFIED | 1 | 2.54 mm | not_compliant | NOT SPECIFIED | - | R-GDIP-T16 | - | Not Qualified | 5.25 V | - | COMMERCIAL | 4.75 V | LS | - | - | 5.08 mm | INVERTED | DECIMAL DECODER/DRIVER | 0.008 A | 30 ns | - | 30 ns | 13 mA | - | - | STANDARD | - | 19.56 mm | 7.62 mm | ||
![]() AM2923DMB AMD | 822 | - | Datasheet | NO | 16 | ADVANCED MICRO DEVICES INC | 15 pF | - | 125 °C | -55 °C | CERAMIC, GLASS-SEALED | DIP | DIP, DIP16,.3 | DIP16,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | No | 5 V | e0 | - | - | TIN LEAD | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | unknown | - | 16 | R-GDIP-T16 | 1 | Not Qualified | 5.5 V | - | MILITARY | 4.5 V | S | 8 | 3-STATE | 5.08 mm | COMPLEMENTARY | MULTIPLEXER | - | - | MIL-STD-883 Class B (Modified) | 19.5 ns | - | - | - | - | - | 19.6215 mm | 7.62 mm | ||
![]() MC10532L Freescale Semiconductor | In Stock | - | Datasheet | NO | 16 | MOTOROLA SEMICONDUCTOR PRODUCTS | - | - | 125 °C | -55 °C | CERAMIC | DIP | DIP, DIP16,.3 | DIP16,.3 | RECTANGULAR | IN-LINE | Obsolete | - | No | - | e0 | - | - | Tin/Lead (Sn/Pb) | - | - | DUAL | THROUGH-HOLE | - | 2 | 2.54 mm | unknown | - | - | R-XDIP-T16 | - | Not Qualified | - | -5.2 V | MILITARY | - | - | 2 | - | - | - | MULTIPLEXER | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC10532L Motorola Semiconductor Products | In Stock | - | Datasheet | NO | 16 | MOTOROLA INC | - | - | 125 °C | -55 °C | CERAMIC | DIP | - | DIP16,.3 | RECTANGULAR | IN-LINE | Obsolete | - | No | - | e0 | - | - | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 2 | 2.54 mm | unknown | - | - | R-XDIP-T16 | - | Not Qualified | - | - | MILITARY | - | - | 2 | - | - | - | MULTIPLEXER | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SP8610B Dynex Semiconductor | In Stock | - | Datasheet | NO | 14 | GEC PLESSEY SEMICONDUCTORS | - | - | 70 °C | - | CERAMIC | DIP | DIP, DIP14,.3 | DIP14,.3 | RECTANGULAR | IN-LINE | Obsolete | - | No | - | e0 | - | - | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | - | 2.54 mm | unknown | - | - | R-XDIP-T14 | - | Not Qualified | - | - | COMMERCIAL | - | - | - | - | - | - | PRESCALER | - | - | - | - | 100 mA | - | 1000000000 Hz | - | - | - | - | ||
![]() TC74VHC157FS Toshiba America Electronic Components | 1265 | - | Datasheet | YES | 16 | TOSHIBA CORP | - | 1 | - | - | PLASTIC/EPOXY | LSSOP | 0.225 INCH, 0.65 MM PITCH, PLASTIC, SSOP-16 | - | RECTANGULAR | SMALL OUTLINE, LOW PROFILE, SHRINK PITCH | Obsolete | SOIC | No | - | - | - | - | - | - | - | DUAL | GULL WING | 225 | 4 | 0.65 mm | unknown | NOT SPECIFIED | 16 | R-PDSO-G16 | 1 | Not Qualified | - | - | - | - | AHC/VHC | 2 | - | 1.6 mm | TRUE | MULTIPLEXER | - | - | - | - | - | - | - | - | - | 5 mm | 4.4 mm | ||
![]() TD6124P Toshiba America Electronic Components | In Stock | - | Datasheet | NO | 7 | TOSHIBA CORP | - | - | 75 °C | -20 °C | PLASTIC/EPOXY | SIP | 2.54 MM PITCH, PLASTIC, SIP-7 | SIP7,.1 | RECTANGULAR | IN-LINE | Active | SIP | No | 5 V | e0 | No | - | TIN LEAD | - | 8542.39.00.01 | SINGLE | THROUGH-HOLE | - | 1 | 2.54 mm | unknown | - | 7 | R-PSIP-T7 | - | Not Qualified | 5.5 V | - | COMMERCIAL EXTENDED | 4.5 V | 6124 | - | - | 7.9 mm | TRUE | PRESCALER | - | - | - | - | 40 mA | 1200 MHz | 1200000000 Hz | - | 1 | 17.2 mm | 3.2 mm |