- Manufacturer
- Base Part Number
- Circuit
- Factory Lead Time
- JESD-609 Code
- Length
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Pins
- Number of Terminations
- Package / Case
- Packaging
- Part Status
Attribute column
Categories
Logic - Signal Switches, Multiplexers, Decoders
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Number of Elements | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Resistance | Terminal Finish | Additional Feature | Packing Method | Max Power Dissipation | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Output | Pin Count | Number of Outputs | Qualification Status | Operating Supply Voltage | Circuit | Polarity | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Channels | Number of Circuits | Operating Supply Current | Load Capacitance | Number of Ports | Nominal Supply Current | Power Dissipation | Output Current | Number of Bits | Throw Configuration | Propagation Delay | Quiescent Current | Turn On Delay Time | Family | Logic Function | Data Rate | Number of Inputs | Max Input Voltage | Output Characteristics | Halogen Free | Supply Type | Bandwidth | Supply Current-Max (Isup) | Output Polarity | Max I(ol) | Prop. Delay@Nom-Sup | High Level Output Current | Low Level Output Current | Power Supply Current-Max (ICC) | Number of Input Lines | Voltage Supply Source | Independent Circuits | Number of Output Lines | Switching | Switch-on Time-Max | Count Direction | Switch-off Time-Max | Translation | Input Conditioning | Height | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SN74CBT3253DR Texas Instruments | 5 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | 141.690917mg | - | - | -40°C~85°C | Tape & Reel (TR) | - | 74CBT | e4 | yes | Active | 1 (Unlimited) | 16 | - | Multiplexer/Demultiplexer | 10Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | TTL COMPATIBLE MUX/DMUX SWITCH | TR | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 2 | 5V | - | - | 74CBT3253 | - | 16 | 4 | - | 5V | 2 x 4:1 | - | - | 5V | 4V | 2 | - | - | 50pF | - | - | - | - | 8 | - | 250 ps | 3μA | 7.9 ns | CBT/FST/QS/5C/B | Demultiplexer, Multiplexer | - | - | - | 3-STATE | - | Single | - | - | TRUE | - | - | -128mA | 128mA | 0.003mA | - | Single Supply | 1 | - | - | - | - | - | - | - | 1.75mm | 9.9mm | 3.91mm | 1.58mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SY89841UMG Microchip Technology | 12000 |
| Datasheet | 8 Weeks | - | - | Surface Mount | Surface Mount | 16-VFQFN Exposed Pad, 16-MLF® | - | 16 | - | - | - | -40°C~85°C | Tube | 2005 | Precision Edge® | e4 | - | Active | 2 (1 Year) | 16 | - | Multiplexer | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 2.375V~2.625V | QUAD | - | 260 | 1 | 2.5V | 0.5mm | 40 | 89841 | - | - | 1 | - | 2.5V | 1 x 2:1 | - | - | - | - | 2 | - | - | - | - | - | - | - | - | DPST | 625 ps | - | 900 ps | - | - | - | - | 4V | - | - | Single | - | - | INVERTED | - | - | - | - | - | - | Single Supply | - | - | - | - | - | - | - | DIFFERENTIAL MUX | 800μm | 3mm | 3mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74AHC139DGVR Texas Instruments | 9000 | - | - | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Surface Mount | Surface Mount | 16-TFSOP (0.173, 4.40mm Width) | - | 16 | 41.900595mg | - | - | -40°C~125°C | Cut Tape (CT) | - | 74AHC | e4 | yes | Active | 1 (Unlimited) | 16 | EAR99 | Decoder/Demultiplexer | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | - | 2V~5.5V | DUAL | GULL WING | 260 | 2 | 3.3V | - | - | 74AHC139 | - | 16 | 4 | - | - | 1 x 2:4 | Inverting | 5.5V | - | 2V | - | 2 | - | 50pF | - | - | 600mW | - | 4 | DP4T | 16.5 ns | 4μA | 16.5 ns | AHC/VHC/H/U/V | Decoder, Demultiplexer | - | - | - | - | - | Single | 110MHz | - | - | 0.05 A | 10.5 ns | - | - | - | - | Single Supply | - | - | - | - | - | - | - | STANDARD | 1.2mm | 3.6mm | 4.4mm | 1.05mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() CD74HCT251E Texas Instruments | 16 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 6 days ago) | Gold | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | - | 16 | 951.693491mg | - | - | -55°C~125°C | Tube | - | 74HCT | e4 | - | Active | 1 (Unlimited) | 16 | EAR99 | Multiplexer | - | - | - | - | - | 4.5V~5.5V | DUAL | - | 260 | 1 | 5V | - | - | 74HCT251 | - | 16 | 1 | - | 5V | 1 x 8:1 | Non-Inverting | - | 5V | - | - | 1 | - | 50pF | - | - | 600mW | - | 8 | - | 35 ns | - | - | HCT | - | - | - | - | 3-STATE | - | Single | - | - | - | 0.004 A | - | - | - | - | 2 | Single Supply | - | - | - | - | - | - | - | - | 5.08mm | 19.3mm | 6.35mm | 3.9mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74AHCT139DR Texas Instruments | 6010 |
| - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | 141.690917mg | - | - | -40°C~85°C | Cut Tape (CT) | - | 74AHCT | e4 | yes | Active | 1 (Unlimited) | 16 | EAR99 | Decoder/Demultiplexer | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 2 | 5V | - | - | 74AHCT139 | - | 16 | 4 | - | 5V | 1 x 2:4 | Inverting | - | 5V | - | - | 2 | - | 50pF | - | - | 320mW | - | 4 | DP4T | 10.5 ns | 2μA | 10.5 ns | AHCT/VHCT/VT | Decoder, Demultiplexer | - | - | - | - | - | Single | 110MHz | - | - | 0.008 A | 8.5 ns | - | - | - | - | Single Supply | - | - | - | - | - | - | - | STANDARD | 1.75mm | 9.9mm | 3.91mm | 1.58mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74LS251NSR Texas Instruments | 1900 | - | - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 16-SOIC (0.209, 5.30mm Width) | - | 16 | 200.686274mg | - | - | 0°C~70°C | Tape & Reel (TR) | - | 74LS | e4 | yes | Active | 1 (Unlimited) | 16 | EAR99 | Multiplexer | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | - | 4.75V~5.25V | DUAL | GULL WING | 260 | 1 | 5V | - | - | 74LS251 | - | 16 | 1 | - | 5V | 1 x 8:1 | - | - | 5V | - | - | - | - | - | - | - | - | - | 8 | - | 28 ns | - | - | LS | - | - | 8 | - | 3-STATE | - | Single | 35MHz | - | COMPLEMENTARY | - | 45 ns | - | - | - | - | Single Supply | 1 | - | - | - | - | - | - | - | 2mm | 10.3mm | 5.3mm | 1.95mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MC74LVX257DG ON Semiconductor | 2077 |
| Datasheet | 35 Weeks | ACTIVE (Last Updated: 2 weeks ago) | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | - | - | -40°C~85°C | Tube | 2006 | 74LVX | e3 | yes | Active | 1 (Unlimited) | 16 | - | Multiplexer | - | Tin (Sn) | - | RAIL | - | 2V~5.5V | DUAL | GULL WING | 260 | 4 | 2.7V | - | 40 | 74LVX257 | - | 16 | - | - | - | 4 x 2:1 | - | 3.6V | 3.3V | 2V | - | - | - | 50pF | - | - | 200mW | - | - | DPST | 12 ns | - | - | LV/LV-A/LVX/H | Multiplexer, Mux | - | - | - | 3-STATE | Halogen Free | Single | - | - | TRUE | - | - | - | - | - | 8 | Single Supply | 1 | 4 | - | - | - | - | - | - | - | 9.9mm | 3.9mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74CBTLV3251RGYR Texas Instruments | 9000 | - | - | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 16-VFQFN Exposed Pad | - | 16 | 37.194574mg | - | - | -40°C~85°C | Cut Tape (CT) | - | 74CBTLV | e4 | yes | Active | 2 (1 Year) | 16 | EAR99 | Multiplexer/Demultiplexer | 7Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | - | 2.3V~3.6V | QUAD | - | 260 | 1 | 2.5V | 0.5mm | - | 74CBTLV3251 | - | 16 | 8 | - | - | 1 x 8:1 | Non-Inverting | 3.6V | 2.5/3.3V | 2.3V | 1 | - | 10μA | - | - | - | - | - | - | - | 7.2 ns | 10μA | 7.2 ns | CBTLV/3B | Demultiplexer, Multiplexer | - | 8 | - | 3-STATE | - | Single | - | - | - | - | - | -128mA | 128mA | - | - | Single Supply | - | - | - | - | - | - | - | - | 1mm | 4mm | 3.5mm | 900μm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74CBTD3305CDR Texas Instruments | 1 | - | - | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | 72.603129mg | - | - | -40°C~85°C | Tape & Reel (TR) | - | 74CBTD | e4 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Bus Switch | 20Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 2 | 5V | - | - | 74CBTD3305 | - | 8 | - | - | 5V | 1 x 1:1 | - | - | 5V | - | 2 | - | - | - | 2 | 1.5mA | - | 64mA | 1 | SPST | 150 ps | 1.5mA | 5.3 ns | CBT/FST/QS/5C/B | - | - | - | - | 3-STATE | - | Single | 20MHz | - | TRUE | - | 0.15 ns | -128mA | 128mA | - | - | Single Supply | - | - | - | - | BIDIRECTIONAL | - | N/A | - | 1.75mm | 4.9mm | 3.91mm | 1.58mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() CD74HCT138M96 Texas Instruments | 1951 | - | - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | Gold | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | 141.690917mg | - | - | -55°C~125°C | Cut Tape (CT) | - | 74HCT | e4 | yes | Active | 1 (Unlimited) | 16 | EAR99 | Decoder/Demultiplexer | - | - | - | TR | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | - | 74HCT138 | - | 16 | 8 | - | 5V | 1 x 3:8 | Inverting | - | 5V | - | - | 1 | - | 50pF | - | - | 950mW | - | 8 | - | 60 ns | 8μA | 60 ns | HCT | Decoder, Demultiplexer | - | 3 | - | - | - | Single | 28MHz | - | - | 0.004 A | - | - | - | - | - | Single Supply | - | - | - | - | - | - | - | STANDARD | 1.75mm | 9.9mm | 3.91mm | 1.58mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74F257N Texas Instruments | 1000 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | - | 16 | 951.693491mg | - | - | 0°C~70°C | Tube | - | 74F | e4 | - | Active | 1 (Unlimited) | 16 | EAR99 | Multiplexer | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 4.5V~5.5V | DUAL | - | - | 4 | 5V | - | - | 74F257 | - | 16 | 1 | - | 5V | 4 x 2:1 | Non-Inverting | - | 5V | - | - | 4 | - | 50pF | - | - | - | - | 4 | DPST | 7 ns | 15mA | - | F/FAST | - | - | 8 | - | 3-STATE | - | Single | - | - | - | - | - | - | - | - | 2 | Single Supply | 1 | - | - | - | - | - | - | - | 5.08mm | 19.3mm | 6.35mm | 3.9mm | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() SN74CBT3244PWRG4 Texas Instruments | 851 | - | - | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | - | 20 | 76.997305mg | - | - | -40°C~85°C | Tape & Reel (TR) | - | 74CBT | e4 | yes | Active | 1 (Unlimited) | 20 | EAR99 | Bus Switch | 7Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 2 | 5V | 0.65mm | - | 74CBT3244 | - | 20 | - | - | 5V | 4 x 1:1 | - | - | 5V | - | - | - | - | 50pF | 2 | 50μA | - | 64mA | 8 | - | 8.9 ns | 50μA | 8.9 ns | CBT/FST/QS/5C/B | - | - | - | - | 3-STATE | - | Single | 200MHz | - | TRUE | - | - | -128mA | 128mA | 0.003mA | - | Single Supply | 2 | - | - | - | BIDIRECTIONAL | - | - | - | 1.2mm | 6.5mm | 4.4mm | 1mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74LVC257ARGYR Texas Instruments | 20 | - | - | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | 16-VFQFN Exposed Pad | - | 16 | 37.194574mg | - | - | -40°C~85°C | Cut Tape (CT) | - | 74LVC | e4 | yes | Active | 2 (1 Year) | 16 | EAR99 | Multiplexer | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | - | 1.65V~3.6V | QUAD | - | 260 | 4 | 3.3V | 0.5mm | - | 74LVC257 | - | 16 | 1 | - | - | 4 x 2:1 | Non-Inverting | 3.6V | 3.3V | - | 4 | - | - | - | - | - | 200mW | - | 2 | DPST | 4.6 ns | - | - | LVC/LCX/Z | - | - | 8 | - | 3-STATE | - | Single | 100MHz | - | - | - | - | - | - | - | - | Single Supply | 1 | - | - | - | - | - | - | - | 1mm | 4mm | 3.5mm | 900μm | No | - | ROHS3 Compliant | Lead Free | ||
![]() CD74HC238PW Texas Instruments | 149 | - | - | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | Gold | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | 61.887009mg | 1 | - | -55°C~125°C | Tube | - | 74HC | e4 | yes | Active | 1 (Unlimited) | 16 | EAR99 | Decoder/Demultiplexer | - | - | - | - | - | 2V~6V | DUAL | GULL WING | 260 | 1 | 4.5V | - | - | 74HC238 | - | 16 | 8 | - | - | 1 x 3:8 | Non-Inverting | 6V | 2/6V | 2V | - | - | - | 50pF | - | - | - | - | 8 | - | 265 ns | 8μA | 265 ns | HC/UH | Decoder, Demultiplexer | - | 3 | - | - | - | Single | 28MHz | - | - | 0.0052 A | - | - | - | - | - | Single Supply | - | - | - | - | - | - | - | STANDARD | 1.2mm | 5mm | 4.4mm | 1mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() DS90CP02SP/NOPB Texas Instruments | 1000 |
| - | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | 28-UFQFN Exposed Pad | - | 28 | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | - | e3 | yes | Active | 3 (168 Hours) | 28 | EAR99 | Crosspoint Switch | - | Matte Tin (Sn) | - | - | - | 3V~3.6V | QUAD | - | 260 | 1 | 3.3V | - | - | DS90CP02 | SEPARATE OUTPUT | - | - | - | 3.3V | 1 x 2:2 | - | - | - | - | - | - | 42mA | - | - | - | - | - | - | - | - | - | - | - | - | 1.5 Gbps | - | - | - | - | Digital, Single | - | 60mA | - | - | - | - | - | - | - | Single Supply | 1 | - | BREAK-BEFORE-MAKE | - | - | - | - | - | 600μm | 5mm | 5mm | 600μm | No | - | ROHS3 Compliant | Lead Free | ||
![]() FSTD16861MTDX ON Semiconductor | 1075 |
| Datasheet | 6 Weeks | LAST SHIPMENTS (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | 48-TFSOP (0.240, 6.10mm Width) | - | 48 | 421mg | - | - | -40°C~85°C | Tape & Reel (TR) | - | - | e4 | yes | Obsolete | 2 (1 Year) | 48 | EAR99 | Bus Switch | 35Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 4.5V~5.5V | DUAL | GULL WING | - | 2 | 5V | 0.5mm | - | 16861 | - | - | - | - | 5V | 10 x 1:1 | - | - | 5V | - | - | - | - | - | 2 | - | - | - | 20 | SPST | 250 ps | 1.5mA | 7 ns | CBT/FST/QS/5C/B | - | - | - | - | 3-STATE | - | Single | - | - | TRUE | - | - | -128mA | 128mA | - | - | Single Supply | 2 | - | - | - | - | - | - | - | 900μm | 12.5mm | 6.1mm | - | No | - | RoHS Compliant | Lead Free | ||
![]() 7WB3306DTR2G ON Semiconductor | 300 |
| Datasheet | 5 Weeks | - | Gold | - | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | YES | 8 | - | 2 | - | -55°C~125°C | Tape & Reel (TR) | 2012 | - | - | yes | Active | 1 (Unlimited) | 8 | - | Bus Switch | 20Ohm | - | - | - | 833mW | 4V~5.5V | DUAL | GULL WING | - | 1 | 4.5V | 0.65mm | - | 7WB3306 | - | 8 | - | Not Qualified | 5V | 1 x 1:1 | - | - | 5V | 4V | - | - | - | - | 2 | 1μA | - | - | 2 | - | 250 ps | 100nA | 4.8 ns | - | - | - | - | - | - | Halogen Free | Single | - | - | TRUE | - | - | -128mA | 128mA | - | - | Single Supply | - | - | - | - | - | - | - | - | - | 4.4mm | 3mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() CY74FCT157ATSOC Texas Instruments | 558 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | Gold | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 16 | 420.395078mg | - | - | -40°C~85°C | Tube | - | 74FCT | e4 | yes | Active | 1 (Unlimited) | 16 | EAR99 | Multiplexer | - | - | - | - | - | 4.75V~5.25V | DUAL | GULL WING | 260 | 4 | 5V | - | - | 74FCT157 | - | 16 | 1 | - | 5V | 4 x 2:1 | - | - | 5V | - | 4 | - | - | 50pF | - | - | - | - | 2 | DPST | 5 ns | - | - | FCT | Multiplexer, Mux | - | 8 | - | 3-STATE | - | Single | 70MHz | - | TRUE | - | - | - | - | - | - | Single Supply | 1 | - | - | - | - | - | - | - | 2.65mm | 10.3mm | 7.5mm | 2.35mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 74VHC138FT Toshiba Semiconductor and Storage | 2038 | - | Datasheet | 12 Weeks | - | - | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | - | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | 2004 | TC74VHC | - | - | Active | 1 (Unlimited) | 16 | EAR99 | Decoder | - | - | - | - | - | 2V~5.5V | DUAL | GULL WING | NOT SPECIFIED | 1 | 5V | 0.65mm | NOT SPECIFIED | 74VHC138 | - | 16 | - | - | - | 1 x 3:8 | Inverting | 5.5V | - | 2V | - | - | - | - | - | - | - | - | - | - | - | 4μA | - | AHC/VHC/H/U/V | - | - | - | - | - | - | Single | - | - | - | - | - | - | - | - | - | Single Supply | 1 | - | - | - | - | - | - | STANDARD | - | 5mm | 4.4mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() SN65LVDS250DBTR Texas Instruments | 659 | - | - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | Gold | - | Surface Mount | 38-TFSOP (0.173, 4.40mm Width) | YES | 38 | 120.003531mg | - | - | -40°C~85°C | Tape & Reel (TR) | - | 65LVDS | e4 | yes | Active | 2 (1 Year) | 38 | - | Crosspoint Switch | - | - | - | - | - | 3V~3.6V | DUAL | GULL WING | 260 | 1 | 3.3V | 0.5mm | - | 65LVDS250 | SEPARATE OUTPUT | 38 | - | - | 3.3V | 1 x 4:4 | - | 3.6V | - | 3V | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.5 Gbps | - | - | - | - | Single | - | - | - | - | - | - | - | - | - | Single Supply | 1 | - | - | 300ns | - | 6ns | - | - | 1.2mm | 9.7mm | 4.4mm | 1mm | No | - | ROHS3 Compliant | Lead Free |