- Manufacturer
- Base Part Number
- Circuit
- Factory Lead Time
- JESD-609 Code
- Length
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Pins
- Number of Terminations
- Package / Case
- Packaging
- Part Status
Attribute column
Categories
Logic - Signal Switches, Multiplexers, Decoders
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Number of Terminals | Base Product Number | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Mfr | Moisture Sensitivity Levels | Number of Elements | Operating Temperature (Max.) | Operating Temperature (Min.) | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Code | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Product Status | Reflow Temperature-Max (s) | Risk Rank | RoHS | Supply Voltage-Nom (Vsup) | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Packing Method | Max Power Dissipation | Technology | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Output Type | Operating Supply Voltage | Circuit | Polarity | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Max Supply Voltage | Min Supply Voltage | Load Capacitance | Number of Ports | Number of Bits | Throw Configuration | Propagation Delay | Quiescent Current | Turn On Delay Time | Family | Logic Function | Number of Inputs | Output Characteristics | Halogen Free | Current - Output High, Low | Supply Type | Seated Height-Max | Output Polarity | Logic IC Type | Max I(ol) | Prop. Delay@Nom-Sup | High Level Output Current | Propagation Delay (tpd) | Low Level Output Current | Number of Input Lines | Voltage Supply Source | Independent Circuits | Number of Output Lines | Input Conditioning | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 74HCT257D-Q100J Nexperia USA Inc. | 49 |
| Datasheet | 4 Weeks | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive grade | -40°C~125°C | Tape & Reel (TR) | 2013 | Automotive, AEC-Q100, 74HCT | - | - | Active | 1 (Unlimited) | 16 | - | - | Multiplexer | - | - | - | - | - | - | - | - | - | 4.5V~5.5V | DUAL | GULL WING | NOT SPECIFIED | 4 | 5V | - | - | NOT SPECIFIED | - | 16 | - | 1 | - | - | - | 4 x 2:1 | - | 5.5V | - | - | 4.5V | - | - | - | - | - | - | - | - | - | HCT | - | 2 | 3-STATE | - | - | Single | - | TRUE | - | - | - | - | 45 ns | - | - | Single Supply | 1 | - | - | - | - | 9.9mm | 3.9mm | - | - | ROHS3 Compliant | - | ||
![]() SN74LS253DG4 Texas Instruments | In Stock | - | - | - | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | 141.690917mg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~70°C | Tube | - | 74LS | e4 | no | Obsolete | 1 (Unlimited) | 16 | - | - | Multiplexer | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | - | - | 4.75V~5.25V | DUAL | GULL WING | 260 | 2 | 5V | - | - | - | 74LS253 | 16 | - | 2 | - | - | 5V | 2 x 4:1 | - | - | 5V | - | - | - | - | - | - | - | - | 25 ns | - | - | LS | Multiplexer, Mux | 8 | 3-STATE | - | - | Single | - | TRUE | - | - | - | - | - | - | 4 | Single Supply | 1 | - | - | - | - | 9.9mm | 3.9mm | No | - | ROHS3 Compliant | Contains Lead | ||
![]() SN74AS257DRG4 Texas Instruments | In Stock | - | - | - | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~70°C | Tape & Reel (TR) | - | 74AS | - | - | Obsolete | 1 (Unlimited) | 16 | - | - | Multiplexer | - | - | - | - | - | - | TAPE AND REEL | - | - | 4.5V~5.5V | DUAL | GULL WING | NOT SPECIFIED | 4 | 5V | - | - | NOT SPECIFIED | 74AS257 | 16 | - | - | Not Qualified | - | - | 4 x 2:1 | - | 5.5V | 5V | - | - | - | - | - | - | - | - | 6 ns | - | - | AS | - | - | 3-STATE | - | - | Single | - | TRUE | - | - | - | - | - | - | 8 | Single Supply | 1 | 4 | - | - | - | 9.9mm | 3.9mm | - | - | ROHS3 Compliant | - | ||
![]() SN74HC253AN Texas Instruments | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | - | - | 16-PDIP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tube | - | 74HC | - | - | Obsolete | 1 (Unlimited) | - | - | - | Multiplexer | - | - | 85°C | -40°C | - | - | - | - | - | 2V~6V | - | - | - | - | - | - | - | - | 74HC253 | - | - | - | - | - | - | 2 x 4:1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | - | - | - | - | 7.8mA | - | 7.8mA | - | Single Supply | 1 | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MC100EL57DR2 ON Semiconductor | 2849 | - | Datasheet | - | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | - | 16-SOIC | - | 16 | MC100EL57 | ROCHESTER ELECTRONICS LLC | Rochester Electronics LLC | MC100EL57DR2 | onsemi | NOT SPECIFIED | - | - | - | 85 °C | -40 °C | Bulk | PLASTIC/EPOXY | SOP | SOIC-16 | RECTANGULAR | SMALL OUTLINE | Active | SOIC | Active | 30 | 5.71 | Compliant | 5 V | - | -40°C ~ 85°C | - | - | 100EL | e0 | Yes | - | - | - | - | - | Multiplexer | - | TIN LEAD | 85 °C | -40 °C | NECL MODE OPERATING RANGE: VEE = -4.2 V TO -5.7 V WITH VCC = 0 V | - | - | - | ECL | ±4.2V ~ 5.7V | DUAL | GULL WING | 240 | 1 | - | 1.27 mm | unknown | - | - | 16 | R-PDSO-G16 | 1 | COMMERCIAL | - | - | 4 x 2:1 | - | 5.7 V | - | INDUSTRIAL | 4.2 V | 5.7 V | 4.2 V | - | - | - | - | 560 ps | - | - | 100EL | - | 4 | OPEN-EMITTER | - | - | - | 1.75 mm | COMPLEMENTARY | MULTIPLEXER | - | - | - | 0.56 ns | - | 2 | Dual Supply | 1 | 1 | - | - | - | 9.9 mm | 3.9 mm | - | - | - | Contains Lead | ||
![]() 7WB383BMX1TCG ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | 8-XFLGA | YES | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2010 | - | e4 | - | Obsolete | 1 (Unlimited) | 8 | - | - | Bus FET Exchange Switch | 20Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | 274mW | - | 4V~5.5V | BOTTOM | BUTT | - | - | - | - | - | - | 7WB383 | 8 | - | - | - | - | 5V | 1 x 2:1 | - | - | - | - | - | - | - | - | - | - | - | 250 ps | 100nA | 4.8 ns | - | - | 2 | - | Halogen Free | - | Single | - | - | - | - | - | -128mA | - | 128mA | - | Single Supply | 1 | - | - | - | - | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() 7WBD3125AMX1TCG ON Semiconductor | 8137 |
| Datasheet | - | - | - | Surface Mount | 8-XFLGA | YES | 8 | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2014 | - | e4 | yes | Obsolete | 1 (Unlimited) | 8 | - | - | Bus Switch | 70Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | 274mW | - | 4V~5.5V | BOTTOM | BUTT | 260 | 2 | 4.5V | 0.5mm | - | 40 | 7WBD3125 | 8 | - | - | - | - | 5V | 1 x 1:1 | - | - | - | - | 4V | - | - | - | 2 | 1 | - | 250 ps | 1mA | 4.8 ns | CBT/FST/QS/5C/B | - | - | 3-STATE | Halogen Free | - | Single | - | TRUE | - | - | - | -128mA | - | 128mA | - | Single Supply | - | - | - | - | 0.4mm | 1.95mm | 1mm | No | - | RoHS Compliant | Lead Free | ||
![]() 7WBD3125CMX1TCG ON Semiconductor | 6045 |
| Datasheet | - | - | - | Surface Mount | 8-XFLGA | YES | 8 | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2014 | - | e4 | - | Obsolete | 1 (Unlimited) | 8 | - | - | Bus Switch | 70Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | 274mW | - | 4V~5.5V | BOTTOM | BUTT | - | 2 | 4.5V | 0.35mm | - | - | 7WBD3125 | 8 | - | - | - | - | 5V | 1 x 1:1 | - | - | - | - | 4V | - | - | - | 2 | 1 | - | 250 ps | 1mA | 4.8 ns | CBT/FST/QS/5C/B | - | - | 3-STATE | Halogen Free | - | Single | - | TRUE | - | - | - | -128mA | - | 128mA | - | Single Supply | - | - | - | - | 0.4mm | 1.45mm | 1mm | No | - | RoHS Compliant | Lead Free | ||
![]() 7WBD3306BMX1TCG ON Semiconductor | 9920 |
| Datasheet | - | - | - | Surface Mount | 8-XFLGA | YES | 8 | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2010 | - | e4 | - | Obsolete | 1 (Unlimited) | 8 | - | - | Bus Switch | 70Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | 274mW | - | 4V~5.5V | BOTTOM | BUTT | - | 2 | 5V | 0.4mm | - | - | 7WBD3306 | 8 | - | - | - | - | 5V | 1 x 1:1 | - | - | - | - | 4V | - | - | - | 2 | 1 | - | 250 ps | 1mA | 4.8 ns | CBT/FST/QS/5C/B | - | - | 3-STATE WITH SERIES RESISTOR | Halogen Free | - | Single | - | TRUE | - | - | - | -128mA | - | 128mA | - | Single Supply | - | - | - | - | 0.4mm | 1.6mm | 1mm | No | - | RoHS Compliant | Lead Free | ||
![]() 7WB3306CMX1TCG ON Semiconductor | 6620 |
| Datasheet | - | - | - | Surface Mount | 8-XFLGA | YES | 8 | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2014 | - | e4 | - | Obsolete | 1 (Unlimited) | 8 | - | - | Bus Switch | 20Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | 274mW | - | 4V~5.5V | BOTTOM | BUTT | - | 1 | 4.5V | 0.35mm | - | - | 7WB3306 | 8 | - | - | - | - | 5V | 1 x 1:1 | - | - | - | - | 4V | - | - | - | 2 | 2 | - | 250 ps | 100nA | 4.8 ns | - | - | - | - | Halogen Free | - | Single | - | TRUE | - | - | - | -128mA | - | 128mA | - | Single Supply | - | - | - | - | 0.4mm | 1.45mm | 1mm | No | - | RoHS Compliant | Lead Free | ||
![]() 7WB3305BMX1TCG ON Semiconductor | 9000 |
| Datasheet | - | - | - | Surface Mount | 8-XFLGA | YES | 8 | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2014 | - | e4 | - | Obsolete | 1 (Unlimited) | 8 | - | - | Bus Switch | 20Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | 274mW | - | 4V~5.5V | DUAL | - | - | 2 | 4.5V | 0.4mm | - | - | 7WB3305 | 8 | - | - | - | - | 5V | 1 x 1:1 | - | - | - | - | 4V | - | - | - | 2 | 1 | - | 250 ps | 100nA | 4.8 ns | CBT/FST/QS/5C/B | - | - | - | Halogen Free | - | Single | - | TRUE | - | - | - | -128mA | - | 128mA | - | Single Supply | - | - | - | - | 0.4mm | 1.6mm | 1mm | No | - | RoHS Compliant | Lead Free | ||
![]() 7WBD3126BMX1TCG ON Semiconductor | 4816 |
| Datasheet | - | - | - | Surface Mount | 8-XFLGA | YES | 8 | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2014 | - | e4 | - | Obsolete | 1 (Unlimited) | 8 | - | - | Bus Switch | 70Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | 274mW | - | 4V~5.5V | BOTTOM | BUTT | - | 2 | 4.5V | 0.4mm | - | - | 7WBD3126 | 8 | - | - | - | - | 5V | 1 x 1:1 | - | - | - | - | 4V | - | - | - | 2 | 2 | - | 250 ps | 1mA | 4.8 ns | CBT/FST/QS/5C/B | - | - | 3-STATE | Halogen Free | - | Single | - | TRUE | - | - | - | -128mA | - | 128mA | - | Single Supply | - | - | - | - | 0.4mm | 1.6mm | 1mm | No | - | RoHS Compliant | Lead Free | ||
![]() 7WB383CMX1TCG ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | 8-XFLGA | YES | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2010 | - | e4 | - | Obsolete | 1 (Unlimited) | 8 | - | - | Bus FET Exchange Switch | 20Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | 274mW | - | 4V~5.5V | BOTTOM | BUTT | - | - | - | - | - | - | 7WB383 | 8 | - | - | - | - | - | 1 x 2:1 | - | - | - | - | - | - | - | - | - | - | - | 250 ps | - | - | - | - | - | - | Halogen Free | - | Single | - | - | - | - | - | -128mA | - | 128mA | - | Single Supply | 1 | - | - | - | - | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() 7WBD3305BMX1TCG ON Semiconductor | 7216 |
| Datasheet | - | - | - | Surface Mount | 8-XFLGA | YES | 8 | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2014 | - | e4 | - | Obsolete | 1 (Unlimited) | 8 | - | - | Bus Switch | 70Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | 274mW | - | 4V~5.5V | BOTTOM | BUTT | - | 2 | 4.5V | 0.4mm | - | - | 7WBD3305 | 8 | - | - | - | - | 5V | 1 x 1:1 | - | - | - | - | 4V | - | - | - | 2 | 1 | - | 250 ps | 1mA | 4.8 ns | CBT/FST/QS/5C/B | - | - | 3-STATE | Halogen Free | - | Single | - | TRUE | - | - | - | -128mA | - | 128mA | - | Single Supply | - | - | - | - | 0.4mm | 1.6mm | 1mm | No | - | RoHS Compliant | Lead Free | ||
![]() 7WBD383AMX1TCG ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | 8-XFLGA | YES | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2014 | - | e4 | yes | Obsolete | 1 (Unlimited) | 8 | - | - | Bus FET Exchange Switch | 70Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | 274mW | - | 4V~5.5V | DUAL | - | 260 | 1 | 4.5V | 0.5mm | - | 40 | 7WBD383 | 8 | - | - | - | - | - | 2 x 1:1 | - | 5.5V | - | - | 4V | - | - | - | 2 | 2 | - | 250 ps | - | - | CBT/FST/QS/5C/B | - | - | - | Halogen Free | - | Single | - | TRUE | - | - | - | -128mA | - | 128mA | - | Single Supply | 1 | - | - | - | 0.4mm | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() PI3CH3345ZHEX Diodes Incorporated | 24500 |
| Datasheet | 18 Weeks | - | - | - | - | YES | - | - | - | - | - | - | - | - | - | - | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | 20 | - | EAR99 | - | - | - | - | - | IT ALSO OPERATES AT 2.5 AND 3.3 | 8542.39.00.01 | - | - | - | - | QUAD | NO LEAD | NOT SPECIFIED | 1 | 1.8V | - | - | NOT SPECIFIED | - | - | R-XQCC-N20 | - | - | - | - | - | - | 1.98V | - | INDUSTRIAL | 1.62V | - | - | - | 2 | 8 | - | - | - | - | CB3Q/3VH | - | - | 3-STATE | - | - | - | - | TRUE | BUS DRIVER | - | - | - | - | - | - | - | - | - | - | - | 0.8mm | 4.5mm | 3.5mm | - | - | ROHS3 Compliant | - | ||
![]() MC74LCX158DT ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tube | 2011 | 74LCX | e4 | - | Obsolete | 1 (Unlimited) | 16 | - | - | Multiplexer | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | RAIL | - | - | 2V~3.6V | DUAL | GULL WING | 260 | 4 | 2.7V | 0.65mm | - | 40 | 74LCX158 | 16 | - | 1 | Not Qualified | - | - | 4 x 2:1 | Inverting | 3.6V | 3.3V | - | 2V | - | - | 50pF | - | 4 | DPST | 6.5 ns | - | - | LVC/LCX/Z | - | - | - | - | - | Single | - | - | - | - | - | - | - | - | 2 | Single Supply | 1 | - | - | - | - | 5mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() CD74HCT4515E Texas Instruments | In Stock | - | Datasheet | - | Gold | Through Hole | Through Hole | 24-DIP (0.600, 15.24mm) | - | 24 | - | 3.735305g | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tube | - | 74HCT | e4 | yes | Obsolete | 1 (Unlimited) | 24 | Through Hole | EAR99 | Decoder/Demultiplexer | - | - | - | - | ADDRESS LATCHES | - | - | - | - | 4.5V~5.5V | DUAL | - | - | 1 | 5V | - | - | - | 74HCT4515 | 24 | - | 16 | - | TTL | 5V | 1 x 4:16 | Inverting, Non-Inverting | - | 5V | - | - | - | - | 50pF | - | 16 | - | 83 ns | 8μA | 83 ns | HCT | Decoder, Demultiplexer, Demux, Latch | 4 | - | - | - | Single | - | - | - | 0.006 A | 69 ns | - | - | - | - | Single Supply | - | - | LATCHED | 4.57mm | - | 32.26mm | 14.22mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 74HCT138PW,112 Nexperia USA Inc. | 35 |
| Datasheet | 4 Weeks | - | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tube | 2013 | 74HCT | e4 | - | Active | 1 (Unlimited) | 16 | - | - | Decoder/Demultiplexer | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 3 ENABLE INPUTS | - | - | - | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | - | 30 | 74HCT138 | 16 | - | - | Not Qualified | - | - | 1 x 3:8 | - | 5.5V | - | - | 4.5V | - | - | 50pF | - | - | - | - | - | - | HCT | - | - | - | - | - | - | - | INVERTED | - | - | - | - | 53 ns | - | - | Single Supply | 1 | - | STANDARD | - | - | 5mm | 4.4mm | - | - | ROHS3 Compliant | - | ||
![]() 74HC4514PW,112 Nexperia USA Inc. | 49 |
| Datasheet | 4 Weeks | - | Surface Mount | Surface Mount | 24-TSSOP (0.173, 4.40mm Width) | - | 24 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tube | - | 74HC | e4 | - | Active | 1 (Unlimited) | 24 | - | - | Decoder/Demultiplexer | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | ADDRESS LATCHES | - | - | - | - | 2V~6V | DUAL | GULL WING | - | 1 | 5V | 0.65mm | - | - | 74HC4514 | 24 | - | - | - | - | 5V | 1 x 4:16 | Non-Inverting | 6V | - | - | 2V | - | - | - | - | - | - | 50 ns | 8μA | 345 ns | HC/UH | Decoder, Demultiplexer, Latch | - | - | - | - | Single | - | - | - | - | - | - | - | - | 4 | Single Supply | 1 | 16 | LATCHED | - | - | 7.8mm | - | No | - | ROHS3 Compliant | - |