- Manufacturer
- Base Part Number
- Circuit
- Factory Lead Time
- JESD-609 Code
- Length
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Pins
- Number of Terminations
- Package / Case
- Packaging
- Part Status
Attribute column
Categories
Logic - Signal Switches, Multiplexers, Decoders
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Number of Elements | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Additional Feature | Packing Method | Max Power Dissipation | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Number of Outputs | Qualification Status | Operating Supply Voltage | Circuit | Polarity | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Circuits | Load Capacitance | Number of Ports | Nominal Supply Current | Power Dissipation | Output Current | Max Supply Current | Number of Bits | Throw Configuration | Propagation Delay | Quiescent Current | Turn On Delay Time | Family | Logic Function | Data Rate | Number of Inputs | Max Input Voltage | Output Characteristics | Halogen Free | Supply Type | Bandwidth | Address Bus Width | Nominal Input Voltage | Output Polarity | Max I(ol) | Prop. Delay@Nom-Sup | Screening Level | High Level Output Current | Low Level Output Current | Power Supply Current-Max (ICC) | Number of Input Lines | Voltage Supply Source | Independent Circuits | Number of Output Lines | Count Direction | Translation | Number of Receivers | Drain to Source Resistance | Number of True Outputs | Input Conditioning | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SY58611UMG-TR Microchip Technology | 10 |
| Datasheet | 8 Weeks | - | - | Surface Mount | Surface Mount | 16-VFQFN Exposed Pad, 16-MLF® | - | 16 | - | 1 | - | -40°C~85°C | Tape & Reel (TR) | 2016 | Precision Edge® | e4 | - | Active | 2 (1 Year) | 16 | - | - | Multiplexer | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | - | 2.375V~2.625V | QUAD | - | 260 | 1 | 2.5V | 0.5mm | 40 | 58611 | - | 1 | - | 2.5V | 2 x 2:1 | - | - | - | - | - | - | - | - | - | - | - | - | - | 470 ps | - | 470 ps | - | - | 3.2 Gbps | - | - | - | - | Single | - | - | - | COMPLEMENTARY | - | - | - | - | - | 60mA | - | Single Supply | - | - | - | - | 2 | - | 2 | DIFFERENTIAL MUX | - | 0.9mm | 3mm | 3mm | - | No | - | ROHS3 Compliant | - | ||
![]() SN74CB3Q3245PW Texas Instruments | 9 | - | - | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | - | 20 | 76.997305mg | - | - | -40°C~85°C | Tube | - | 74CB | e4 | yes | Active | 1 (Unlimited) | 20 | SMD/SMT | EAR99 | Bus Switch | 9Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | ALSO OPERATES WITH 3.3V SUPPLY | - | - | 2.3V~3.6V | DUAL | GULL WING | 260 | 1 | 2.5V | 0.65mm | - | 74CB3Q3245 | 20 | - | - | - | 8 x 1:1 | - | 3.6V | 2.5/3.3V | 2.3V | - | - | 2 | 1mA | - | 30mA | - | 8 | - | 200 ps | 2mA | 7.5 ns | CB3Q/3VH/3C/2B | - | - | - | - | 3-STATE | - | Single | 500MHz | - | 1.7V | TRUE | - | 0.2 ns | - | -64mA | 64mA | 0.004mA | - | Single Supply | 1 | - | BIDIRECTIONAL | N/A | - | - | - | - | 1.2mm | - | 6.5mm | 4.4mm | 1mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() CD74HCT238M Texas Instruments | 10 |
| - | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | Gold | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | 141.690917mg | 1 | - | -55°C~125°C | Tube | - | 74HCT | e4 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | Decoder/Demultiplexer | - | - | - | - | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | - | 74HCT238 | 16 | 8 | - | 5V | 1 x 3:8 | Non-Inverting | - | 5V | - | - | 50pF | - | - | - | - | - | 8 | - | 60 ns | 8μA | 60 ns | HCT | Decoder, Demultiplexer | - | 3 | - | - | - | Single | 28MHz | - | - | - | 0.004 A | - | - | - | - | - | - | Single Supply | - | - | - | - | - | - | - | STANDARD | 1.75mm | - | 9.9mm | 3.91mm | 1.58mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SY89859UMY Microchip Technology | 136 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 44-VFQFN Exposed Pad, 44-MLF® | - | 44 | - | - | - | -40°C~85°C | Tray | - | Precision Edge® | e4 | - | Active | 2 (1 Year) | 44 | - | - | Multiplexer | - | NICKEL PALLADIUM GOLD | ALSO OPERATES WITH 3.3V SUPPLY | - | - | 2.375V~2.625V 3V~3.6V | QUAD | - | - | 1 | 2.5V | 0.5mm | - | 89859 | - | 2 | - | - | 1 x 8:1 | - | - | - | - | - | - | - | - | - | - | - | - | - | 850 ps | 85mA | - | - | - | - | - | - | OPEN-EMITTER | - | Single | - | - | - | COMPLEMENTARY | - | - | - | - | - | - | - | Single Supply | 1 | - | - | - | - | - | - | - | - | - | 7mm | 7mm | - | No | - | ROHS3 Compliant | - | ||
![]() MC10EL58DTG ON Semiconductor | 2159 |
| Datasheet | 4 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | - | - | -40°C~85°C | Tube | 2000 | 10EL | e3 | yes | Active | 3 (168 Hours) | 8 | - | - | Multiplexer | - | Tin (Sn) | - | RAIL | - | ±4.2V~5.7V | - | GULL WING | 260 | 1 | 5V | 0.65mm | 40 | 10EL58 | 8 | 1 | - | - | 1 x 2:1 | - | 5.7V | - | - | - | - | - | - | - | - | - | - | DPST | 340 ps | - | - | - | Multiplexer, Mux | - | - | - | - | Halogen Free | Dual | - | - | - | COMPLEMENTARY | - | - | - | -50mA | 50mA | - | 2 | Dual Supply | - | - | - | - | - | - | - | - | - | - | 3mm | 3mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74CBTLV3245APW Texas Instruments | 572 | - | - | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | Gold | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | - | 20 | 76.997305mg | - | - | -40°C~85°C | Tube | - | 74CBTLV | e4 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | Bus Switch | 27Ohm | - | WITH DIRECTION CONTROL | - | - | 2.3V~3.6V | DUAL | GULL WING | 260 | 1 | 2.5V | 0.65mm | - | 74CBTLV3245 | 20 | - | - | 3.3V | 8 x 1:1 | - | 3.6V | - | 2.3V | - | 50pF | 2 | 20μA | - | 64mA | - | 8 | - | 250 ps | 20μA | 6.4 ns | CBTLV/3B | - | - | - | - | 3-STATE | - | Single | 200MHz | - | - | TRUE | - | 0.25 ns | - | -128mA | 128mA | - | - | Single Supply | 1 | - | BIDIRECTIONAL | - | - | 5Ohm | - | - | 1.2mm | - | 6.5mm | 4.4mm | 1mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MC74ACT257DR2G ON Semiconductor | 110285 |
| Datasheet | 35 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2006 | 74ACT | e3 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | Multiplexer | - | Tin (Sn) | - | TAPE AND REEL | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 4 | 5V | - | 40 | 74ACT257 | 16 | - | - | 5V | 4 x 2:1 | - | - | 5V | - | - | 50pF | - | - | - | - | - | 4 | DPST | 7.5 ns | - | - | ACT | Multiplexer, Mux | - | 8 | - | - | Halogen Free | Single | - | - | - | TRUE | - | - | - | - | - | - | 2 | Single Supply | 1 | 3 | - | - | - | - | - | - | - | - | 9.9mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74HC42D Texas Instruments | 30 | - | - | 6 Weeks | ACTIVE (Last Updated: 6 days ago) | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | 141.690917mg | - | - | -40°C~85°C | Tube | - | 74HC | e4 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | Decoder | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 2V~6V | DUAL | GULL WING | 260 | 1 | 5V | - | - | 74HC42 | 16 | 10 | - | 5V | 1 x 4:10 | Inverting | 6V | 2/6V | 2V | 1 | 50pF | - | - | - | - | - | 10 | - | 190 ns | 8μA | 190 ns | HC/UH | Decoder, Demultiplexer | - | 4 | - | - | - | Single | 28MHz | - | - | - | 0.0052 A | 38 ns | - | - | - | 0.08mA | - | Single Supply | - | - | - | - | - | - | - | STANDARD | 1.75mm | - | 9.9mm | 3.91mm | 1.58mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() CD74HC139M96 Texas Instruments | 5000 | - | - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | Gold | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | 141.690917mg | - | - | -55°C~125°C | Cut Tape (CT) | - | 74HC | e4 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | Decoder/Demultiplexer | - | - | - | TR | - | 2V~6V | DUAL | GULL WING | 260 | 2 | 4.5V | - | - | 74HC139 | 16 | 4 | - | - | 1 x 2:4 | Inverting | 6V | - | 2V | 1 | 50pF | - | - | - | - | - | 4 | DP4T | 220 ns | 8μA | 220 ns | HC/UH | Decoder, Demultiplexer | - | - | - | - | - | Single | 28MHz | - | - | - | - | 36 ns | - | - | - | 0.08mA | 2 | Single Supply | - | - | - | - | - | - | - | STANDARD | 1.75mm | - | 9.9mm | 3.91mm | 1.58mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74HC139PW Texas Instruments | 17 | - | - | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | 61.887009mg | 2 | - | -40°C~85°C | Tube | - | 74HC | e4 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | Decoder/Demultiplexer | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 2V~6V | DUAL | GULL WING | 260 | 2 | 5V | - | - | 74HC139 | 16 | 4 | - | 5V | 1 x 2:4 | Inverting | 6V | - | 2V | - | 50pF | - | - | - | - | - | 4 | - | 220 ns | 80μA | 220 ns | HC/UH | Decoder, Demultiplexer | - | - | - | - | - | Single | 28MHz | - | - | - | - | - | - | - | - | 0.08mA | - | Single Supply | - | - | - | - | - | - | - | STANDARD | 1.2mm | - | 5mm | 4.4mm | 1mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74LVC1G29DCUR Texas Instruments | 11406 | - | - | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | 8-VFSOP (0.091, 2.30mm Width) | - | 8 | 9.610488mg | - | - | -40°C~85°C | Tape & Reel (TR) | - | 74LVC | e4 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Decoder/Demultiplexer | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | - | 1.65V~5.5V | DUAL | GULL WING | 260 | 1 | 1.8V | 0.5mm | - | 74LVC1G29 | 8 | 3 | - | - | 1 x 2:3 | Inverting | 5.5V | - | - | 1 | 50pF | - | - | - | - | - | 1 | - | 15.8 ns | 10μA | 15.8 ns | LVC/LCX/Z | Decoder, Demultiplexer, Demux | - | 2 | - | - | - | Single | - | - | - | - | - | - | - | - | - | - | - | Single Supply | - | - | - | - | - | - | - | STANDARD | 900μm | - | 2.3mm | 2mm | 850μm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74CBTD3384PWRG4 Texas Instruments | 7387 | - | Datasheet | 12 Weeks | ACTIVE (Last Updated: 1 week ago) | Gold | Surface Mount | Surface Mount | 24-TSSOP (0.173, 4.40mm Width) | - | 24 | 89.499445mg | - | - | -40°C~85°C | Tape & Reel (TR) | - | 74CBTD | e4 | yes | Active | 1 (Unlimited) | 24 | - | EAR99 | Bus Switch | 7Ohm | - | - | TR | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 2 | 5V | 0.65mm | - | 74CBTD3384 | 24 | - | - | 5V | 5 x 1:1 | - | - | 5V | - | - | 50pF | 2 | 1.5mA | - | 64mA | - | 10 | - | 250 ps | 1.5mA | 7 ns | CBT/FST/QS/5C/B | - | - | - | - | 3-STATE | - | Single | - | - | - | TRUE | - | - | - | -128mA | 128mA | - | - | Single Supply | 2 | - | BIDIRECTIONAL | - | - | - | - | - | 1.2mm | - | 7.8mm | 4.4mm | 1mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74CB3Q16244DGVR Texas Instruments | 299 | - | - | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | 48-TFSOP (0.173, 4.40mm Width) | - | 48 | 123.490523mg | - | Automotive grade | -40°C~85°C | Tape & Reel (TR) | - | 74CB | e4 | yes | Active | 1 (Unlimited) | 48 | - | EAR99 | Bus Switch | 10Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | - | 2.3V~3.6V | DUAL | GULL WING | 260 | 4 | 2.5V | - | - | 74CB3Q16244 | 48 | - | - | - | 4 x 1:1 | - | 3.6V | 2.5/3.3V | 2.3V | - | - | 2 | - | - | 30mA | 2μA | 16 | - | 8 ns | 2mA | 8 ns | CB3Q/3VH/3C/2B | - | - | - | - | 3-STATE | - | Single | 500MHz | - | - | TRUE | - | 0.3 ns | AEC-Q100 | -64mA | 64mA | - | - | Single Supply | 4 | - | BIDIRECTIONAL | N/A | - | - | - | - | 1.2mm | - | 9.7mm | 4.4mm | 1.05mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MC100LVE164FAG ON Semiconductor | 186 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 32-LQFP | - | 32 | - | - | - | -40°C~85°C | Tray | 2006 | 100LVE | e3 | yes | Obsolete | 2 (1 Year) | 32 | - | - | Multiplexer | - | Tin (Sn) | NECL MODE: VCC=0 WITH VEE=-3V TO -3.8 | - | - | ±3V~3.8V | QUAD | GULL WING | 260 | 1 | 3.3V | 0.8mm | 40 | 100LVE164 | 32 | 1 | - | - | 1 x 16:1 | - | 3.8V | -3.3V | 3V | 1 | - | - | - | - | - | - | - | - | 850 ps | - | - | - | Multiplexer, Mux | - | 16 | 2.42V | OPEN-EMITTER | Halogen Free | Dual | - | - | - | COMPLEMENTARY | - | 0.85 ns | - | -50mA | 50mA | 45mA | - | Dual Supply | - | - | - | - | - | - | - | - | - | - | 7mm | 7mm | - | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() CCBTLV3861IPWRQ1 Texas Instruments | 15 |
| - | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | Gold | Surface Mount | Surface Mount | 24-TSSOP (0.173, 4.40mm Width) | - | 24 | 88.904105mg | - | Automotive grade | -40°C~85°C | Tape & Reel (TR) | - | Automotive, AEC-Q100, 74CBTLV | e4 | yes | Active | 1 (Unlimited) | 24 | - | EAR99 | Bus Switch | 40Ohm | - | - | TR | - | 2.3V~3.6V | DUAL | GULL WING | 260 | 1 | 2.5V | 0.65mm | - | CBTLV3861 | 24 | - | - | - | 10 x 1:1 | - | 3.6V | 2.5/3.3V | 2.3V | - | - | 2 | 10μA | - | - | - | 10 | - | 250 ps | 10μA | 5.8 ns | CBTLV/3B | - | - | - | - | 3-STATE | - | Single | 200MHz | - | - | TRUE | - | 0.25 ns | - | -128mA | 128mA | 0.003mA | - | Single Supply | 1 | - | BIDIRECTIONAL | N/A | - | - | - | - | 1.2mm | - | 7.8mm | 4.4mm | 1mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 7SB385DTT1G ON Semiconductor | 182013 |
| Datasheet | 2 Weeks | ACTIVE (Last Updated: 3 weeks ago) | Tin | - | Surface Mount | SOT-23-5 Thin, TSOT-23-5 | YES | 5 | - | 1 | - | -55°C~125°C | Tape & Reel (TR) | 2010 | - | e3 | yes | Active | 1 (Unlimited) | 5 | - | - | Bus Switch | 20Ohm | - | - | - | 200mW | 4V~5.5V | DUAL | GULL WING | NOT SPECIFIED | 1 | 4.5V | - | NOT SPECIFIED | 7SB385 | 5 | - | Not Qualified | 5V | 1 x 1:1 | - | - | - | 4V | - | - | 2 | - | - | - | - | 1 | - | 250 ps | 100nA | 4.8 ns | - | - | - | - | - | - | Halogen Free | Single | - | 1b | - | INVERTED | - | - | - | -128mA | 128mA | - | - | Single Supply | - | - | - | - | - | - | - | - | 1mm | - | 3mm | 1.5mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() SN74CBT16212ADGGR Texas Instruments | 1516 | - | - | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Surface Mount | Surface Mount | 56-TFSOP (0.240, 6.10mm Width) | - | 56 | 252.792698mg | - | - | -40°C~85°C | Cut Tape (CT) | - | 74CBT | e4 | yes | Active | 1 (Unlimited) | 56 | - | EAR99 | Bus FET Exchange Switch | 14Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | TTL COMPATIBLE BUS SWITCH | TR | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | 0.5mm | - | 74CBT16212 | 56 | - | - | 5V | 12 x 2:2 | Non-Inverting | - | 5V | 4V | - | 50pF | 4 | 250mA | - | 64mA | - | 12 | DPDT | 10.4 ns | 3μA | 350 ps | CBT/FST/QS/5C/B | - | - | 24 | - | 3-STATE | - | Single | - | 12b | - | - | - | 0.25 ns | - | -128mA | 128mA | 0.0075mA | - | Single Supply | 1 | - | BIDIRECTIONAL | N/A | - | - | - | - | 1.2mm | - | 14mm | 6.1mm | 1.15mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MM74HC157MTCX ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | 74HC | - | - | Obsolete | 1 (Unlimited) | - | - | - | Multiplexer | - | - | - | - | - | 2V~6V | - | - | - | - | - | - | - | 74HC157 | - | 4 | - | - | 4 x 2:1 | - | - | - | - | - | - | - | - | 600mW | - | - | - | DPST | 21 ns | - | - | - | Mux | - | 8 | - | - | - | Single | - | - | - | - | - | - | - | - | - | - | 2 | Single Supply | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() SN74CBT16210CDLR Texas Instruments | 126 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 48-BSSOP (0.295, 7.50mm Width) | - | 48 | 600.301152mg | - | - | -40°C~85°C | Tape & Reel (TR) | - | 74CBT | e4 | yes | Active | 1 (Unlimited) | 48 | - | EAR99 | Bus Switch | 12Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 20 | 5V | 0.635mm | - | 74CBT16210 | 48 | - | - | 5V | 10 x 1:1 | - | - | 5V | 4V | - | - | 2 | 3μA | - | 64mA | - | 20 | SPST | 6.5 ns | 3μA | 6.5 ns | CBT/FST/QS/5C/B | - | - | - | - | 3-STATE | - | Single | 200MHz | - | - | TRUE | - | 0.15 ns | - | -128mA | 128mA | 0.003mA | - | Single Supply | 2 | - | BIDIRECTIONAL | N/A | - | - | - | - | 2.79mm | - | 15.88mm | 7.49mm | 2.59mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74CBT16861DGVR Texas Instruments | 19158 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | Gold | Surface Mount | Surface Mount | 48-TFSOP (0.173, 4.40mm Width) | - | 48 | 123.490523mg | - | - | -40°C~85°C | Cut Tape (CT) | - | 74CBT | e4 | yes | Active | 1 (Unlimited) | 48 | - | EAR99 | Bus Switch | 22Ohm | - | - | TR | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 2 | 5V | 0.4mm | NOT SPECIFIED | 74CBT16861 | 48 | - | Not Qualified | 5V | 10 x 1:1 | Non-Inverting | - | 5V | 4V | - | - | 2 | 3μA | - | 64mA | - | 20 | SPST | 250 ps | 3μA | 8 ns | CBT/FST/QS/5C/B | - | - | - | - | 3-STATE | - | Single | - | - | - | - | - | - | - | -128mA | 128mA | 0.001mA | - | Single Supply | 2 | - | BIDIRECTIONAL | N/A | - | - | - | - | 1.2mm | - | 9.7mm | 4.4mm | 1.05mm | - | - | ROHS3 Compliant | Lead Free |