- Manufacturer
- Base Part Number
- Circuit
- Factory Lead Time
- JESD-609 Code
- Length
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Pins
- Number of Terminations
- Package / Case
- Packaging
- Part Status
Attribute column
Categories
Logic - Signal Switches, Multiplexers, Decoders
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Number of Terminals | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Mfr | Moisture Sensitivity Levels | On-state Resistance-Max (Ron) | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Product Status | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Supply Voltage-Nom (Vsup) | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Subcategory | Packing Method | Technology | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Operating Supply Voltage | Circuit | Polarity | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Channels | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Analog IC - Other Type | Load Capacitance | Number of Ports | Nominal Supply Current | Output Current | Number of Bits | Throw Configuration | Propagation Delay | Quiescent Current | Turn On Delay Time | Family | Logic Function | Number of Inputs | Output Characteristics | Current - Output High, Low | Supply Type | Seated Height-Max | Bandwidth | Supply Current-Max (Isup) | Neg Supply Voltage-Nom (Vsup) | Output Polarity | Logic IC Type | Max I(ol) | Prop. Delay@Nom-Sup | High Level Output Current | Propagation Delay (tpd) | Low Level Output Current | Off-state Isolation-Nom | Neg Supply Voltage-Max (Vsup) | Number of Input Lines | Voltage Supply Source | On-state Resistance Match-Nom | Independent Circuits | Number of Output Lines | Switching | Switch-on Time-Max | Switch-off Time-Max | Signal Current-Max | Height | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 74ACT257TTR STMicroelectronics | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | - | 74ACT | e4 | - | Obsolete | 1 (Unlimited) | 16 | - | Multiplexer | - | NICKEL PALLADIUM GOLD | - | - | - | - | - | TAPE AND REEL | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 4 | 5V | 0.65mm | - | NOT SPECIFIED | 74ACT257 | 16 | - | 1 | Not Qualified | 5V | 4 x 2:1 | - | - | 5V | - | - | - | 4 | - | - | - | 50pF | - | - | - | - | DPST | 8 ns | - | - | ACT | Mux | 8 | 3-STATE | - | Single | - | - | - | - | TRUE | - | - | 9 ns | - | - | - | - | - | - | Single Supply | - | 1 | - | - | - | - | - | - | 5mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() SN74CBT6800CDBQR Texas Instruments | In Stock | - | - | - | - | Surface Mount | Surface Mount | 24-SSOP (0.154, 3.90mm Width) | - | 24 | - | 129.500622mg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | 74CBT | e4 | yes | Obsolete | 2 (1 Year) | 24 | - | Bus Switch | 12Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | - | - | 4V~5.5V | DUAL | GULL WING | 260 | 10 | 5V | 0.635mm | - | - | 74CBT6800 | 24 | - | - | - | 5V | 10 x 1:1 | - | - | 5V | - | 4V | - | - | - | - | - | - | 2 | 3μA | 64mA | 10 | SPST | 240 ps | - | - | CBT/FST/QS/5C/B | - | - | 3-STATE | - | Single | - | - | - | - | TRUE | - | - | - | 64mA | - | 15mA | - | - | - | Single Supply | - | 1 | - | - | - | - | - | - | 8.65mm | 3.9mm | No | ROHS3 Compliant | Contains Lead | ||
![]() SN74CBT6845CDGVR Texas Instruments | 7228 |
| - | - | - | Surface Mount | Surface Mount | 20-TFSOP (0.173, 4.40mm Width) | - | 20 | - | 60.186038mg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | 74CBT | e4 | yes | Obsolete | 1 (Unlimited) | 20 | EAR99 | Bus Switch | 12Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | - | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 8 | 5V | 0.4mm | - | - | 74CBT6845 | 20 | - | - | - | 5V | 8 x 1:1 | - | - | 5V | - | 4V | - | - | - | - | - | - | 2 | 3μA | 64mA | 8 | SPST | 240 ps | 3μA | 5.3 ns | CBT/FST/QS/5C/B | - | - | 3-STATE | - | Single | - | - | - | - | TRUE | - | - | - | -128mA | - | 128mA | - | - | - | Single Supply | - | 1 | - | - | - | - | - | - | 5mm | 4.4mm | No | ROHS3 Compliant | Lead Free | ||
![]() 74HCT151D,653 Nexperia USA Inc. | 850 |
| Datasheet | 4 Weeks | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2013 | 74HCT | e4 | - | Active | 1 (Unlimited) | 16 | - | Multiplexer | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | - | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | - | 30 | 74HCT151 | 16 | - | 1 | Not Qualified | - | 1 x 8:1 | - | 5.5V | - | - | 4.5V | - | - | - | - | - | 50pF | - | - | - | - | - | - | - | - | HCT | - | 8 | - | - | - | - | - | - | - | COMPLEMENTARY | - | - | - | - | 62 ns | - | - | - | - | Single Supply | - | 1 | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() HEF4515BP,652 NXP USA Inc. | In Stock | - | - | - | - | - | Through Hole | 24-DIP (0.600, 15.24mm) | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tube | 1998 | 4000B | e3 | - | Obsolete | 1 (Unlimited) | 24 | EAR99 | Decoder/Demultiplexer | - | TIN | - | - | - | - | - | - | - | 4.5V~15.5V | - | - | 260 | 1 | 5V | 2.54mm | - | 30 | 4515 | 24 | R-PDIP-T24 | - | Not Qualified | - | 1 x 4:16 | - | - | - | - | - | - | - | - | - | - | 50pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | INVERTED | - | 0.00036 A | 550 ns | - | 520 ns | - | - | - | - | Dual Supply | - | 1 | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() B5S162862TTR STMicroelectronics | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 48-TFSOP (0.240, 6.10mm Width) | - | 48 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | - | - | e4 | - | Obsolete | 1 (Unlimited) | 48 | - | Bus Switch | 35Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | - | - | 4V~5.5V | DUAL | GULL WING | 260 | 20 | 4.5V | 0.5mm | - | - | B5S162 | 48 | - | - | - | - | 5 x 1:1 | - | 5.5V | - | - | 4V | - | - | - | - | - | - | 2 | - | - | 1 | SPST | 1.25 ns | - | - | - | - | - | 3-STATE WITH SERIES RESISTOR | - | Single | - | - | - | - | TRUE | - | - | - | -128mA | - | 128mA | - | - | - | Single Supply | - | 2 | - | - | - | - | - | - | - | 6.1mm | No | ROHS3 Compliant | Lead Free | ||
![]() QS34X2245Q3G8 Renesas Electronics America Inc. | 16 |
| Datasheet | 12 Weeks | - | - | Surface Mount | 80-FSOP (0.154, 3.90mm Width) | - | - | 80-QVSOP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | - | 34X | - | - | Active | 3 (168 Hours) | - | - | Bus Switch | - | - | - | - | - | - | - | - | - | 4.75V~5.25V | - | - | - | - | - | - | - | - | 34X2245 | - | - | - | - | - | 8 x 1:1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single Supply | - | 4 | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() CBTD16211DGG,112 Nexperia USA Inc. | In Stock | - | Datasheet | 26 Weeks | Gold | Surface Mount | Surface Mount | 56-TFSOP (0.240, 6.10mm Width) | - | 56 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tube | - | 74CBTD | e4 | - | Obsolete | 1 (Unlimited) | 56 | - | Bus Switch | 35Ohm | - | - | - | - | - | - | - | - | 4.5V~5.5V | DUAL | GULL WING | - | 2 | 5V | 0.5mm | - | - | 74CBTD16211 | 56 | - | - | - | 5V | 12 x 1:1 | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | 24 | - | 250 ps | 1.5mA | 8.5 ns | CBT/FST/QS/5C/B | - | - | 3-STATE WITH SERIES RESISTOR | - | Single | - | - | - | - | TRUE | - | - | - | 64mA | - | 128mA | - | - | - | Single Supply | - | 2 | - | - | - | - | - | - | 14mm | 6.1mm | No | RoHS Compliant | Lead Free | ||
![]() 72V73273BBG Renesas Electronics America Inc. | 2313 |
| Datasheet | 13 Weeks | - | - | Surface Mount | 208-BGA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Industrial grade | -40°C~85°C | Tray | - | 72V | - | - | Active | 3 (168 Hours) | - | - | Multiplexer | - | - | - | - | - | - | - | - | - | 3V~3.6V | - | - | - | - | - | - | - | - | 72V73273 | - | - | - | - | - | 8 x 1:1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single Supply | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 74ACT139SJX ON Semiconductor | 8864 |
| Datasheet | - | - | Surface Mount | Surface Mount | 16-SOIC (0.209, 5.30mm Width) | - | 16 | - | 242mg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | 74ACT | - | yes | Obsolete | 1 (Unlimited) | - | - | Decoder/Demultiplexer | - | - | - | - | - | - | - | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | - | 74ACT139 | - | - | - | - | 5V | 1 x 2:4 | Inverting | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DP4T | 11 ns | 4μA | 11 ns | - | - | - | - | - | Single | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | Single Supply | - | 2 | 4 | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() FST16211MEA ON Semiconductor | 20570 |
| Datasheet | - | - | Surface Mount | Surface Mount | 56-BSSOP (0.295, 7.50mm Width) | - | 56 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tube | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | Bus Switch | 11Ohm | - | - | - | - | - | - | - | - | 4V~5.5V | - | - | - | - | - | - | - | - | 16211 | - | - | - | - | 5V | 12 x 1:1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24 | SPST | 250 ps | 3μA | 7.2 ns | - | - | - | - | - | Single | - | - | - | - | - | - | - | - | - | - | 128mA | - | - | - | Single Supply | - | 2 | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() 74LVC1G66GW-G NXP USA Inc. | In Stock | - | - | - | - | - | - | - | YES | - | - | - | 5 | NXP SEMICONDUCTORS | NXP Semiconductors | 74LVC1G66GW-G | - | 1 | - | 125 °C | -40 °C | - | PLASTIC/EPOXY | TSSOP | 1.25 MM, PLASTIC, MO-203, SOT-353-1, SC-88A, TSSOP-5 | - | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Obsolete | TSSOT | - | 30 | 7.58 | - | Yes | 2.7 V | - | - | - | - | - | e3 | - | - | - | - | - | - | - | TIN | - | - | - | 8542.39.00.01 | - | - | CMOS | - | DUAL | GULL WING | 260 | 1 | - | 0.65 mm | unknown | - | - | 5 | R-PDSO-G5 | - | Not Qualified | - | - | - | 5.5 V | - | AUTOMOTIVE | 1.65 V | - | - | - | - | - | - | 2 | - | - | 1 | - | - | - | - | LVC/LCX/Z | - | - | 3-STATE | - | - | 1.1 mm | - | - | - | TRUE | BUS DRIVER | - | - | - | 3 ns | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.05 mm | 1.25 mm | - | - | - | ||
![]() CD74ACT157MG4 Texas Instruments | 1045 |
| - | - | Gold | Surface Mount | - | SOIC | - | 16 | - | 141.690917mg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | e4 | - | - | 1 (Unlimited) | 16 | EAR99 | - | - | - | 125°C | -55°C | - | - | - | TUBE | - | - | DUAL | GULL WING | 260 | 4 | 5V | - | - | - | - | 16 | - | - | - | 5V | - | - | - | 5V | MILITARY | - | 4 | - | 5.5V | 4.5V | - | 50pF | - | - | - | - | - | 9.5 ns | - | - | ACT | Multiplexer | 8 | - | - | Single | - | 100MHz | - | - | TRUE | - | - | - | 24mA | - | 24mA | - | - | 2 | - | - | - | 1 | - | - | - | - | 1.58mm | 9.9mm | 3.91mm | No | RoHS Compliant | Lead Free | ||
![]() SN74LV157ADRE4 Texas Instruments | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NLVAC157DR2 ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | 74AC | - | - | Obsolete | 3 (168 Hours) | - | - | Multiplexer | - | - | - | - | - | - | - | - | - | 2V~6V | - | - | - | - | - | - | - | - | 74AC157 | - | - | - | - | - | 4 x 2:1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6.5 ns | - | - | - | - | - | - | - | Single | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 | Single Supply | - | 1 | 4 | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() SN74LS153NSRE4 Texas Instruments | 454 | - | - | - | - | Surface Mount | - | - | - | 16 | - | 200.686274 mg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | - | - | 70 °C | 0 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | 5 V | - | - | - | - | - | - | - | - | 5.25 V | 4.75 V | - | - | - | - | - | 4 | - | 26 ns | - | - | - | Multiplexer, Mux | 8 | - | - | Single | - | - | - | - | - | - | - | - | -400 µA | - | 8 mA | - | - | 4 | - | - | 1 | 1 | - | - | - | - | - | - | - | No | - | Contains Lead | ||
![]() 74AC251SC ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | 16-SOIC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tube | - | 74AC | - | - | Obsolete | 1 (Unlimited) | - | - | Multiplexer | - | - | 85°C | -40°C | - | - | - | - | - | 2V~6V | - | - | - | - | - | - | - | - | 74AC251 | - | - | 1 | - | - | 1 x 8:1 | - | - | - | - | - | - | - | 6V | 2V | - | - | - | - | - | 1 | - | 10 ns | - | - | - | Mux | 8 | - | - | Single | - | - | - | - | - | - | - | - | 24mA | - | 24mA | - | - | 8 | Single Supply | - | 1 | 3 | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() SN74ALS139NS Texas Instruments | 562 |
| - | - | - | - | Surface Mount | 16-SOIC (0.209, 5.30mm Width) | - | 16 | 16-SO | - | - | - | - | - | Texas Instruments | - | - | - | - | Tube | - | - | - | - | - | - | - | - | Active | - | - | Compliant | - | - | - | 0°C ~ 70°C | - | - | 74ALS | - | - | - | - | - | - | Decoder/Demultiplexer | - | - | - | - | - | - | - | - | - | 4.5V ~ 5.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 x 2:4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | 400µA, 8mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single Supply | - | 2 | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() 74HC253N NXP USA Inc. | 3116 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CD74HCT4052M96E4 Texas Instruments | In Stock | - | - | - | - | - | - | - | YES | - | - | - | 16 | Texas INC | Texas | CD74HCT4052M96E4 | - | 1 | 130 Ω | 125 °C | -55 °C | - | PLASTIC/EPOXY | SOP | GREEN, PLASTIC, SOIC-16 | SOP16,.25 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | - | NOT SPECIFIED | 5.08 | - | Yes | 4.5 V | - | - | - | - | - | e4 | Yes | - | - | - | - | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | ALSO OPERATES WITH 2V TO 10V (VCC-VEE) SUPPLY | 8542.39.00.01 | Multiplexer or Switches | - | CMOS | - | DUAL | GULL WING | 260 | 1 | - | 1.27 mm | unknown | - | - | 16 | R-PDSO-G16 | - | Not Qualified | - | - | - | 5 V | 5,GND/-5 V | MILITARY | 4.5 V | 4 | - | - | - | DIFFERENTIAL MULTIPLEXER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.75 mm | - | 0.32 mA | -4.5 V | - | - | - | - | - | - | - | 65 dB | -6 V | - | - | 5 Ω | - | - | BREAK-BEFORE-MAKE | 48 ns | 38 ns | 0.025 A | - | 9.9 mm | 3.9 mm | - | - | - |