- Manufacturer
- Base Part Number
- Circuit
- Factory Lead Time
- JESD-609 Code
- Length
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Pins
- Number of Terminations
- Package / Case
- Packaging
- Part Status
Attribute column
Categories
Logic - Signal Switches, Multiplexers, Decoders
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Number of Terminals | Base Product Number | Ihs Manufacturer | Load Capacitance (CL) | Manufacturer | Manufacturer Part Number | Maximum Operating Supply Voltage | Maximum Propagation Delay Time @ Maximum CL | Mfr | Minimum Operating Supply Voltage | Moisture Sensitivity Levels | Mounting | Number of Elements | Number of Inputs per Chip | On-state Resistance-Max (Ron) | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Product Status | Prop. | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Schedule B | Supplier Package | Supply Voltage-Nom (Vsup) | Turn Off Delay Time | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Subcategory | Packing Method | Technology | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Output | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Brand Name | Operating Supply Voltage | Circuit | Polarity | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Configuration | Number of Channels | Max Supply Voltage | Min Supply Voltage | Analog IC - Other Type | Load Capacitance | Number of Ports | Power Dissipation | Output Current | Max Supply Current | Number of Bits | Throw Configuration | Propagation Delay | Quiescent Current | Turn On Delay Time | Family | Logic Function | Number of Inputs | Output Characteristics | Halogen Free | Supply Type | Seated Height-Max | Bandwidth | Output Polarity | Logic IC Type | Max I(ol) | Prop. Delay@Nom-Sup | Screening Level | High Level Output Current | Propagation Delay (tpd) | Low Level Output Current | Off-state Isolation-Nom | Power Supply Current-Max (ICC) | Number of Input Lines | Voltage Supply Source | On-state Resistance Match-Nom | Independent Circuits | Number of Output Lines | Switching | Switch-on Time-Max | Switch-off Time-Max | Normal Position | Input Conditioning | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 74CBTLV3857DGVRE4 Texas Instruments | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 24-TFSOP (0.173, 4.40mm Width) | - | 24 | - | 60.894776mg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | 74CBTLV | - | yes | Obsolete | 1 (Unlimited) | 24 | - | Bus Switch | 8Ohm | - | - | - | - | - | - | - | - | 3V~3.6V | DUAL | GULL WING | - | 1 | 3.3V | 0.4mm | - | - | 74CBTLV3857 | - | 24 | - | - | - | - | 3.3V | 10 x 1:1 | - | 3.6V | - | - | 3V | - | - | - | - | - | - | 2 | - | 24mA | - | 10 | - | 250 ps | - | - | CBTLV/3B | - | - | 3-STATE | - | Single | - | - | TRUE | - | - | - | - | 24mA | - | 24mA | - | - | - | Single Supply | - | 1 | - | - | - | - | - | - | - | - | 5mm | 4.4mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() 74LVC2G157DCUTE4 Texas Instruments | In Stock | - | Datasheet | - | - | Gold | Surface Mount | Surface Mount | 8-VFSOP (0.091, 2.30mm Width) | - | 8 | - | 9.610488mg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | 74LVC | e4 | no | Obsolete | 1 (Unlimited) | 8 | - | Multiplexer | - | - | - | - | - | - | - | TAPE AND REEL | - | 1.65V~5.5V | DUAL | GULL WING | 260 | 1 | 1.8V | 0.5mm | - | - | 74LVC2G157 | - | 8 | - | 1 | - | - | - | 1 x 2:1 | - | 5.5V | 3.3V | - | - | - | - | - | - | - | 50pF | - | - | - | - | - | - | 4 ns | - | - | LV/LV-A/LVX/H | Multiplexer, Mux | 2 | 3-STATE | - | Single | - | - | COMPLEMENTARY | - | - | 6 ns | - | - | - | - | - | - | - | Single Supply | - | 1 | - | - | - | - | - | - | - | 0.9mm | - | - | - | No | - | ROHS3 Compliant | Contains Lead | ||
![]() SN74F153DRG4 Texas Instruments | In Stock | - | - | - | - | - | Surface Mount | - | SOIC | - | 16 | - | 141.690917mg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | e4 | - | - | 1 (Unlimited) | 16 | - | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | 70°C | 0°C | - | - | - | TAPE AND REEL | - | - | DUAL | GULL WING | 260 | 2 | 5V | - | - | - | - | - | 16 | - | 2 | - | - | 5V | - | - | - | 5V | COMMERCIAL | - | - | - | 5.5V | 4.5V | - | - | - | - | - | - | 1 | - | 7 ns | - | - | F/FAST | Multiplexer | 8 | - | - | Single | - | - | TRUE | - | - | - | - | 1mA | - | 1mA | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | 9.9mm | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() MC74ACT139DR2 ON Semiconductor | In Stock | - | Datasheet | - | - | - | - | - | - | YES | - | - | - | 16 | - | ROCHESTER ELECTRONICS LLC | - | Rochester Electronics LLC | MC74ACT139DR2 | - | - | - | - | - | - | - | - | - | 85 °C | -40 °C | - | PLASTIC/EPOXY | SOP | SOP, | - | RECTANGULAR | SMALL OUTLINE | Contact Manufacturer | - | - | - | - | 5.6 | - | - | - | - | 5 V | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | 8542.39.00.01 | - | - | CMOS | - | DUAL | GULL WING | - | 2 | - | 1.27 mm | unknown | - | - | - | - | R-PDSO-G16 | - | - | - | - | - | - | 5.5 V | - | INDUSTRIAL | 4.5 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ACT | - | - | - | - | - | 1.75 mm | - | INVERTED | OTHER DECODER/DRIVER | - | - | - | - | 10.5 ns | - | - | - | - | - | - | - | - | - | - | - | - | STANDARD | - | - | 9.9 mm | 3.9 mm | - | - | - | - | - | ||
![]() CD74HCT139M96G4 Texas Instruments | 45 |
| - | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | Gold | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | 141.690917mg | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | - | 74HCT | e4 | yes | Active | 1 (Unlimited) | 16 | EAR99 | Decoder/Demultiplexer | - | - | - | - | - | - | - | TR | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 2 | 5V | - | - | - | 74HCT139 | - | 16 | - | 4 | - | - | 5V | 1 x 2:4 | Inverting | - | 5V | - | - | - | - | - | - | - | 50pF | - | - | - | - | 4 | - | 45 ns | 8μA | 51 ns | HCT | Decoder, Demultiplexer | - | - | - | Single | - | - | - | - | - | - | - | - | - | - | - | 0.08mA | - | Single Supply | - | - | - | - | - | - | - | STANDARD | 1.75mm | - | 9.9mm | 3.91mm | 1.58mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() CD40147BPWRG4 Texas Instruments | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | - | 4000B | - | - | Obsolete | 1 (Unlimited) | 16 | - | Priority Encoder | - | - | - | - | - | - | - | - | - | 3V~18V | DUAL | GULL WING | NOT SPECIFIED | 1 | 5V | 0.65mm | - | NOT SPECIFIED | CD40147 | - | 16 | - | - | Not Qualified | - | - | 10 x 1:4 | - | - | - | - | 3V | - | - | - | - | - | - | - | - | - | - | 10 | - | 300 ns | - | - | - | - | - | - | - | Single | - | - | INVERTED | - | - | - | - | - | - | - | - | - | 10 | Single Supply | - | 1 | 4 | - | - | - | - | - | - | - | 5mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() SN74LV157APWT Texas Instruments | In Stock | - | - | - | - | - | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | 74LV | - | yes | Obsolete | 1 (Unlimited) | 16 | - | Multiplexer | - | - | - | - | - | - | - | TAPE AND REEL | - | 2V~5.5V | DUAL | GULL WING | NOT SPECIFIED | 4 | 2.5V | 0.65mm | - | NOT SPECIFIED | 74LV157 | - | 16 | - | 1 | Not Qualified | - | - | 4 x 2:1 | - | 5.5V | 3.3V | - | 2V | - | - | - | - | - | 50pF | - | - | - | - | 4 | - | 8.4 ns | - | - | LV/LV-A/LVX/H | Mux | 8 | - | - | Single | - | - | TRUE | - | 0.006 A | - | - | - | - | - | - | - | 2 | Single Supply | - | 1 | - | - | - | - | - | - | - | - | 5mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() SN74HC257DE4 Texas Instruments | 1669 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5962-9558101QJA Texas Instruments | In Stock | - | Datasheet | - | - | Lead, Tin | Through Hole | - | - | NO | 24 | - | - | 24 | - | Texas INC | - | Texas | 5962-9558101QJA | - | - | - | - | - | - | 1 | - | - | 125 °C | -55 °C | - | CERAMIC, GLASS-SEALED | DIP | DIP-24 | DIP24,.6 | RECTANGULAR | IN-LINE | Obsolete | DIP | - | 36 ns | NOT SPECIFIED | 8.19 | Non-Compliant | No | 8542390000, 8542390000/8542390000/8542390000/8542390000/8542390000 | - | 5 V | - | Military grade | - | Rail/Tube | - | - | - | - | - | - | - | EAR99 | - | - | - | 125 °C | -55 °C | - | 8542.39.00.01 | Decoder/Driver | - | TTL | - | DUAL | THROUGH-HOLE | NOT SPECIFIED | 1 | - | 2.54 mm | not_compliant | - | - | - | 24 | R-GDIP-T24 | 16 | Qualified | Texas | 5 V | - | Inverting | 5.5 V | 5 V | MILITARY | 4.5 V | - | 1 | 5.5 V | 4.5 V | - | - | - | - | - | - | - | - | 36 ns | 34 mA | - | TTL/H/L | Decoder, Demultiplexer | 4 | - | - | - | 5.08 mm | - | INVERTED | OTHER DECODER/DRIVER | 0.016 A | - | MIL-PRF-38535 Class Q | -800 µA | 36 ns | 16 mA | - | 49 mA | - | - | - | - | - | - | - | - | - | STANDARD | - | - | 31.75 mm | 15.24 mm | - | - | - | - | Contains Lead | ||
![]() CD74HCT4066MG4 Texas Instruments | In Stock | - | - | - | - | - | Surface Mount | - | - | YES | 14 | - | 129.387224 mg | 14 | - | Texas INC | - | Texas | CD74HCT4066MG4 | - | - | - | - | 1 | - | - | - | 95 Ω | 125 °C | -55 °C | - | PLASTIC/EPOXY | SOP | GREEN, PLASTIC, MS-012AB, SOIC-14 | SOP14,.25 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | - | - | NOT SPECIFIED | 5.14 | Compliant | Yes | - | - | 4.5 V | 35 ns | - | - | Rail/Tube | - | - | e4 | Yes | - | - | - | - | - | 70 Ω | Nickel/Palladium/Gold (Ni/Pd/Au) | 125 °C | -55 °C | - | 8542.39.00.01 | Multiplexer or Switches | - | CMOS | - | DUAL | GULL WING | 260 | 4 | - | 1.27 mm | unknown | - | - | SEPARATE OUTPUT | 14 | R-PDSO-G14 | 4 | Not Qualified | - | - | - | - | 5.5 V | 5 V | MILITARY | 4.5 V | - | 4 | 5.5 V | 4.5 V | SPST | - | - | - | - | 2 µA | 4 | SPST | - | - | 24 ns | - | - | 4 | - | - | Single | 1.75 mm | 200 MHz | - | - | - | - | - | - | - | - | 72 dB | - | - | - | 1 Ω | - | - | MAKE-BEFORE-BREAK | 36 ns | 53 ns | NO | - | - | - | 8.65 mm | 3.9 mm | - | No | - | - | Contains Lead | ||
![]() 74AC153SJ ON Semiconductor | 9273 |
| Datasheet | - | - | - | Surface Mount | Surface Mount | 16-SOIC (0.209, 5.30mm Width) | - | 16 | 16-SOP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tube | 1999 | 74AC | - | - | Obsolete | 1 (Unlimited) | - | - | Multiplexer | - | - | 85°C | -40°C | - | - | - | - | - | 2V~6V | - | - | - | - | - | - | - | - | 74AC153 | - | - | - | 2 | - | - | - | 2 x 4:1 | - | - | - | - | - | - | - | 6V | 2V | - | - | - | - | - | - | 2 | 4PST | 9 ns | - | - | - | Multiplexer, Mux | 8 | - | - | Single | - | - | - | - | - | - | - | 24mA | - | 24mA | - | - | 4 | Single Supply | - | 1 | 1 | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() 74ACT157SJ ON Semiconductor | 15352 |
| Datasheet | - | - | - | Surface Mount | Surface Mount | 16-SOIC (0.209, 5.30mm Width) | - | 16 | 16-SOP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tube | - | 74ACT | - | - | Obsolete | 1 (Unlimited) | - | - | Multiplexer | - | - | 85°C | -40°C | - | - | - | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | - | 74ACT157 | - | - | - | 4 | - | - | 5V | 4 x 2:1 | - | - | - | - | - | - | - | 5.5V | 4.5V | - | - | - | - | - | - | 4 | DPST | 7.5 ns | - | - | - | Mux | 8 | - | - | Single | - | - | - | - | - | - | - | 24mA | - | 24mA | - | - | 2 | Single Supply | - | 1 | 1 | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() 74F253SJ ON Semiconductor | 14240 |
| Datasheet | - | - | - | Surface Mount | Surface Mount | 16-SOIC (0.209, 5.30mm Width) | - | 16 | 16-SOP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~70°C | Tube | - | 74F | - | - | Obsolete | 1 (Unlimited) | - | - | Multiplexer | - | - | 70°C | 0°C | - | - | - | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | - | 74F253 | - | - | - | 2 | - | - | 5V | 2 x 4:1 | - | - | - | - | - | - | - | 5.5V | 4.5V | - | - | - | - | - | - | 2 | 4PST | 7 ns | - | - | - | Mux | 8 | - | - | Single | - | - | - | - | - | - | - | 24mA | - | 3mA | - | - | 4 | Single Supply | - | 1 | 3 | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() MC74AC257D ON Semiconductor | 21000 |
| Datasheet | - | - | - | - | - | - | YES | - | - | - | 16 | 74AC257 | ROCHESTER ELECTRONICS LLC | - | Rochester Electronics LLC | MC74AC257D | 6 V | 8.5@3.3V/6@5V ns | onsemi | 2 V | - | Surface Mount | - | 8 | - | 85 °C | -40 °C | Bulk | PLASTIC/EPOXY | SOP | SOP, | - | RECTANGULAR | SMALL OUTLINE | Contact Manufacturer | SOIC | Active | - | 30 | 5.14 | - | No | - | SOIC | 5 V | - | - | -40 to 85 °C | - | - | * | e0 | Yes | - | - | - | - | - | - | TIN LEAD | - | - | - | 8542.39.00.01 | - | - | CMOS | - | DUAL | GULL WING | 240 | 4 | - | 1.27 mm | unknown | - | - | - | 16 | R-PDSO-G16 | 1 | Not Qualified | - | - | - | - | 6 V | - | INDUSTRIAL | 2 V | 4 x 2:1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AC | Multiplexer | 2 | 3-STATE | - | - | 1.75 mm | - | TRUE | MULTIPLEXER | - | - | - | - | 9 ns | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 9.9 mm | 3.9 mm | - | - | - | - | - | ||
![]() 74HCT4016D NXP USA Inc. | In Stock | - | - | - | - | - | - | - | - | YES | - | - | - | 14 | - | NXP SEMICONDUCTORS | - | NXP Semiconductors | 74HCT4016D | - | - | - | - | 1 | - | - | - | 320 Ω | 125 °C | -40 °C | - | PLASTIC/EPOXY | SOP | PLASTIC, SO-14 | SOP14,.25 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | - | - | 30 | 5.81 | - | Yes | - | - | 4.5 V | - | - | - | - | - | - | e4 | Yes | - | - | - | - | - | - | NICKEL PALLADIUM GOLD | - | - | - | 8542.39.00.01 | Multiplexer or Switches | - | CMOS | - | DUAL | GULL WING | 260 | 4 | - | 1.27 mm | unknown | - | - | SEPARATE OUTPUT | 14 | R-PDSO-G14 | - | Not Qualified | - | - | - | - | 5.5 V | 5 V | AUTOMOTIVE | 4.5 V | - | 1 | - | - | SPST | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.75 mm | - | - | - | - | - | - | - | - | - | 50 dB | - | - | - | 16 Ω | - | - | BREAK-BEFORE-MAKE | 35 ns | 35 ns | NO | - | - | - | 8.65 mm | 3.9 mm | - | - | - | - | - | ||
![]() MC100EL59DWG ON Semiconductor | 10 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | 20 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tube | 2006 | 100EL | e3 | yes | Obsolete | 3 (168 Hours) | 20 | - | Multiplexer | - | Tin (Sn) | - | - | - | - | - | RAIL | - | ±4.2V~5.7V | - | GULL WING | 260 | 3 | 5V | - | - | 40 | 100EL59 | - | 20 | - | 1 | - | - | - | 3 x 2:1 | - | 5.7V | -4.5V | - | - | - | 3 | - | - | - | - | - | - | - | - | - | DPST | 690 ps | - | - | - | Multiplexer, Mux | 6 | OPEN-EMITTER | Halogen Free | Dual | - | - | COMPLEMENTARY | - | - | - | - | -50mA | - | 50mA | - | - | 2 | Dual Supply | - | 1 | - | - | - | - | - | - | - | - | - | 7.5mm | - | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() 74AC11138PWLE Texas Instruments | 2443 |
| - | 1 Week | - | - | - | - | - | YES | - | - | - | 16 | 74AC11138 | Texas INC | 50 pF | Texas | 74AC11138PWLE | - | - | Texas Instruments | - | - | - | - | - | - | 85 °C | -40 °C | Bulk | PLASTIC/EPOXY | TSSOP | PLASTIC, TSSOP-16 | TSSOP16,.25 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Obsolete | TSSOP | Active | 8.8 ns | NOT SPECIFIED | 5.41 | - | No | - | - | 5 V | - | - | - | - | - | * | - | No | - | - | - | EAR99 | - | - | - | - | - | 3 ENABLE INPUTS | 8542.39.00.01 | Decoder/Drivers | TAPE AND REEL | CMOS | - | DUAL | GULL WING | NOT SPECIFIED | 1 | - | 0.65 mm | not_compliant | - | - | - | 16 | R-PDSO-G16 | - | Not Qualified | Texas | - | - | - | 5.5 V | 3.3/5 V | INDUSTRIAL | 3 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AC | - | - | - | - | - | 1.2 mm | - | INVERTED | OTHER DECODER/DRIVER | 0.024 A | - | - | - | 12.2 ns | - | - | - | - | - | - | - | - | - | - | - | - | STANDARD | - | - | 5 mm | 4.4 mm | - | - | - | - | - | ||
![]() 74HCT157DR2G ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2007 | 74HCT | - | - | Obsolete | 1 (Unlimited) | - | - | Multiplexer | - | - | - | - | - | - | - | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | - | 74HCT157 | - | - | - | - | - | - | - | 4 x 2:1 | - | - | - | - | - | - | 2 | - | - | - | - | - | 500mW | - | - | - | - | 21 ns | - | - | - | Multiplexer, Mux | - | - | - | Single | - | - | - | - | - | - | - | - | - | - | - | - | 8 | Single Supply | - | 1 | 4 | - | - | - | - | - | - | - | - | - | - | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() MC14532BDR2 ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2006 | 4000B | e0 | - | Obsolete | 1 (Unlimited) | 16 | - | Priority Encoder | - | Tin/Lead (Sn/Pb) | - | - | - | - | - | - | - | 3V~18V | - | GULL WING | 240 | 1 | 5V | - | not_compliant | 30 | 4532 | - | 16 | - | 3 | Not Qualified | - | - | 1 x 8:3 | - | - | - | - | 3V | - | - | - | - | - | - | - | - | - | - | 8 | - | 220 ns | - | 600 ns | - | - | - | - | - | Dual | - | - | - | - | - | - | - | - | - | - | - | - | 9 | Dual Supply | - | 1 | 4 | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() MC74AC157MELG ON Semiconductor | 4000 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 16-SOIC (0.209, 5.30mm Width) | - | 16 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2008 | 74AC | e4 | - | Obsolete | 3 (168 Hours) | 16 | - | Multiplexer | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | TTL COMPATIBLE INPUTS | - | - | TAPE AND REEL | - | 2V~6V | DUAL | GULL WING | 260 | 4 | 5V | - | - | 40 | 74AC157 | - | 16 | - | 1 | Not Qualified | - | 5V | 4 x 2:1 | - | 6V | - | - | 2V | - | - | - | - | - | 50pF | - | - | - | - | 4 | DPST | 6.5 ns | - | - | AC | Mux | 8 | - | - | Single | - | - | TRUE | - | - | - | - | - | - | - | - | - | 2 | Single Supply | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free |