- Manufacturer
- Base Part Number
- Circuit
- Factory Lead Time
- JESD-609 Code
- Length
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Pins
- Number of Terminations
- Package / Case
- Packaging
- Part Status
Attribute column
Categories
Logic - Signal Switches, Multiplexers, Decoders
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Number of Terminals | Ihs Manufacturer | Load Capacitance (CL) | Manufacturer | Manufacturer Part Number | Mfr | Moisture Sensitivity Levels | Number of Elements | On-state Resistance-Max (Ron) | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Product Status | Prop. | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Samacsys Description | Supply Voltage-Nom (Vsup) | Turn Off Delay Time | Usage Level | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Subcategory | Packing Method | Technology | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Base Part Number | Output | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Operating Supply Voltage | Circuit | Polarity | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Channels | Max Supply Voltage | Min Supply Voltage | Analog IC - Other Type | Power Dissipation | Max Supply Current | Number of Bits | Throw Configuration | Propagation Delay | Quiescent Current | Turn On Delay Time | Family | Logic Function | Number of Inputs | Output Characteristics | Supply Type | Seated Height-Max | Bandwidth | Supply Current-Max (Isup) | Neg Supply Voltage-Nom (Vsup) | Output Polarity | Logic IC Type | Max I(ol) | High Level Output Current | Propagation Delay (tpd) | Low Level Output Current | Off-state Isolation-Nom | Neg Supply Voltage-Max (Vsup) | Number of Input Lines | Voltage Supply Source | On-state Resistance Match-Nom | Independent Circuits | Number of Output Lines | Switching | Switch-on Time-Max | Switch-off Time-Max | Normal Position | Input Conditioning | Signal Current-Max | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CY74FCT138ATQCTG4 Texas Instruments | In Stock | - | - | - | - | - | - | YES | - | - | - | 16 | Texas INC | 50 pF | Texas | CY74FCT138ATQCTG4 | - | 2 | - | - | 85 °C | -40 °C | - | PLASTIC/EPOXY | SSOP | GREEN, QSOP-16 | SSOP16,.25 | RECTANGULAR | SMALL OUTLINE, SHRINK PITCH | Obsolete | SOIC | - | 5.8 ns | NOT SPECIFIED | 5.17 | - | Yes | - | 5 V | - | - | - | - | - | e4 | Yes | - | - | EAR99 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 3 ENABLE INPUTS | 8542.39.00.01 | Decoder/Drivers | TAPE AND REEL | CMOS | - | DUAL | GULL WING | 260 | 1 | 0.635 mm | unknown | - | - | 16 | R-PDSO-G16 | - | Not Qualified | - | - | - | 5.25 V | 5 V | INDUSTRIAL | 4.75 V | - | - | - | - | - | - | - | - | - | - | - | FCT | - | - | - | - | 1.75 mm | - | - | - | INVERTED | OTHER DECODER/DRIVER | 0.064 A | - | 5.8 ns | - | - | - | - | - | - | - | - | - | - | - | - | STANDARD | - | 4.9 mm | 3.9 mm | - | - | - | ||
![]() CD74ACT253MG4 Texas Instruments | In Stock | - | - | - | - | - | - | YES | - | - | - | 16 | Texas INC | 50 pF | Texas | CD74ACT253MG4 | - | 1 | - | - | 125 °C | -55 °C | - | PLASTIC/EPOXY | SOP | GREEN, PLASTIC, MS-012AC, SOIC-16 | SOP16,.25 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | - | 18 ns | NOT SPECIFIED | 5.23 | - | Yes | - | 5 V | - | - | - | - | - | e4 | Yes | - | - | - | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 8542.39.00.01 | Multiplexer/Demultiplexers | TUBE | CMOS | - | DUAL | GULL WING | 260 | 2 | 1.27 mm | unknown | - | - | 16 | R-PDSO-G16 | 1 | Not Qualified | - | - | - | 5.5 V | 5 V | MILITARY | 4.5 V | - | - | - | - | - | - | - | - | - | - | - | ACT | - | 4 | 3-STATE | - | 1.75 mm | - | - | - | TRUE | MULTIPLEXER | 0.024 A | - | 18 ns | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 9.9 mm | 3.9 mm | - | - | - | ||
![]() CD74HCT253MTE4 Texas Instruments | In Stock | - | - | - | - | - | - | YES | - | - | - | 16 | Texas INC | 50 pF | Texas | CD74HCT253MTE4 | - | 1 | - | - | 125 °C | -55 °C | - | PLASTIC/EPOXY | SOP | GREEN, PLASTIC, SOIC-16 | SOP16,.25 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | - | 57 ns | NOT SPECIFIED | 5.17 | - | Yes | - | 5 V | - | - | - | - | - | e4 | Yes | - | - | - | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 8542.39.00.01 | Multiplexer/Demultiplexers | TAPE AND REEL | CMOS | - | DUAL | GULL WING | 260 | 2 | 1.27 mm | unknown | - | - | 16 | R-PDSO-G16 | 1 | Not Qualified | - | - | - | 5.5 V | 5 V | MILITARY | 4.5 V | - | - | - | - | - | - | - | - | - | - | - | HCT | - | 4 | 3-STATE | - | 1.75 mm | - | - | - | TRUE | MULTIPLEXER | 0.004 A | - | 57 ns | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 9.9 mm | 3.9 mm | - | - | - | ||
![]() CD74HC4066MTG4 Texas Instruments | In Stock | - | - | - | Surface Mount | - | - | YES | 14 | - | 129.387224 mg | 14 | Texas INC | - | Texas | CD74HC4066MTG4 | - | 1 | - | 95 Ω | 125 °C | -55 °C | - | PLASTIC/EPOXY | SOP | GREEN, PLASTIC, MS-012AB, SOIC-14 | SOP14,.25 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | - | - | NOT SPECIFIED | 5.63 | Compliant | Yes | - | 4.5 V | 150 ns | - | - | Tape & Reel (TR) | - | e4 | Yes | - | - | - | - | 70 Ω | Nickel/Palladium/Gold (Ni/Pd/Au) | 125 °C | -55 °C | - | 8542.39.00.01 | Multiplexer or Switches | - | CMOS | - | DUAL | GULL WING | 260 | 4 | 1.27 mm | unknown | - | SEPARATE OUTPUT | 14 | R-PDSO-G14 | - | Not Qualified | - | - | - | 10 V | 2/10 V | MILITARY | 2 V | 1 | 10 V | 2 V | SPST | - | 16 µA | 4 | SPST | - | - | 100 ns | - | - | - | - | Single | 1.75 mm | 200 MHz | - | - | - | - | - | - | - | - | 72 dB | - | - | - | 1 Ω | - | - | MAKE-BEFORE-BREAK | 30 ns | 45 ns | NO | - | - | 8.65 mm | 3.9 mm | No | - | Contains Lead | ||
![]() SN74HC139PWE4 Texas Instruments | In Stock | - | - | - | Surface Mount | - | - | - | 16 | - | 61.887009 mg | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | Rail/Tube | - | - | - | - | - | - | - | - | - | 85 °C | -40 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | 5 V | - | Inverting | - | - | - | - | - | 6 V | 2 V | - | - | - | - | - | 44 ns | 80 µA | 220 ns | - | Decoder, Demultiplexer | 2 | - | Single | - | - | - | - | - | - | - | 5.2 mA | - | 5.2 mA | - | - | 2 | - | - | 2 | 4 | - | - | - | - | - | - | - | - | No | - | Contains Lead | ||
![]() SN74LV139ADBRG4 Texas Instruments | In Stock | - | - | - | Surface Mount | - | - | - | 16 | - | 128.593437 mg | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | Tape and Reel | - | - | - | - | - | - | - | - | - | 85 °C | -40 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | Inverting | - | - | - | - | - | 5.5 V | 2 V | - | - | - | - | - | 13 ns | 20 µA | 26.5 ns | - | Decoder, Demultiplexer | 2 | - | Single | - | - | - | - | - | - | - | 12 mA | - | 12 mA | - | - | 2 | - | - | 1 | 4 | - | - | - | - | - | - | - | - | No | - | Contains Lead | ||
![]() CD74ACT257M96E4 Texas Instruments | In Stock | - | - | - | Surface Mount | - | - | YES | 16 | - | 141.690917 mg | 16 | Texas INC | 50 pF | Texas | CD74ACT257M96E4 | - | 1 | - | - | 125 °C | -55 °C | - | PLASTIC/EPOXY | SOP | GREEN, PLASTIC, MS-012AC, SOIC-16 | SOP16,.25 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | - | 10.7 ns | NOT SPECIFIED | 5.69 | Compliant | Yes | - | 5 V | - | - | - | Tape & Reel (TR) | - | e4 | Yes | - | - | EAR99 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | 125 °C | -55 °C | - | 8542.39.00.01 | Multiplexer/Demultiplexers | TAPE AND REEL | CMOS | - | DUAL | GULL WING | 260 | 4 | 1.27 mm | unknown | - | - | 16 | R-PDSO-G16 | 4 | Not Qualified | 5 V | - | - | 5.5 V | 5 V | MILITARY | 4.5 V | - | 5.5 V | 4.5 V | - | - | - | 4 | - | 10.7 ns | - | - | ACT | Multiplexer, Mux | 8 | 3-STATE | Single | 1.75 mm | - | - | - | TRUE | MULTIPLEXER | 0.024 A | 75 mA | 10.7 ns | 75 mA | - | - | 2 | - | - | 1 | 1 | - | - | - | - | - | - | 9.9 mm | 3.9 mm | No | - | Contains Lead | ||
![]() CD74HC238PWG4 Texas Instruments | In Stock | - | - | - | Surface Mount | - | - | YES | 16 | - | 61.887009 mg | 16 | Texas INC | 50 pF | Texas | CD74HC238PWG4 | - | 1 | 1 | - | 125 °C | -55 °C | - | PLASTIC/EPOXY | TSSOP | GREEN, PLASTIC, TSSOP-16 | TSSOP16,.25 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Obsolete | TSSOP | - | 45 ns | NOT SPECIFIED | 5.08 | Compliant | Yes | - | 4.5 V | - | - | - | Rail/Tube | - | e4 | Yes | - | - | EAR99 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | 125 °C | -55 °C | TWO ACTIVE LOW AND ONE ACTIVE HIGH ENABLE INPUTS | 8542.39.00.01 | Decoder/Drivers | TUBE | CMOS | - | DUAL | GULL WING | 260 | 1 | 0.65 mm | unknown | - | - | 16 | R-PDSO-G16 | 8 | Not Qualified | - | - | Non-Inverting | 6 V | 2/6 V | MILITARY | 2 V | - | 6 V | 2 V | - | - | - | - | - | 30 ns | 8 µA | 265 ns | HC/UH | Decoder, Demultiplexer, Demux | 3 | - | Single | 1.2 mm | - | - | - | TRUE | OTHER DECODER/DRIVER | 0.004 A | -5.2 mA | 225 ns | 5.2 mA | - | - | 3 | - | - | 1 | 8 | - | - | - | - | STANDARD | - | 5 mm | 4.4 mm | No | - | Contains Lead | ||
![]() CD74HCT238PWRE4 Texas Instruments | In Stock | - | - | - | Surface Mount | - | - | YES | 16 | - | 61.887009 mg | 16 | Texas INC | 50 pF | Texas | CD74HCT238PWRE4 | - | 1 | 1 | - | 125 °C | -55 °C | - | PLASTIC/EPOXY | TSSOP | GREEN, PLASTIC, TSSOP-16 | TSSOP16,.25 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Obsolete | TSSOP | - | 53 ns | NOT SPECIFIED | 5.49 | Compliant | Yes | - | 5 V | - | - | - | Tape and Reel | - | e4 | Yes | - | - | EAR99 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | 125 °C | -55 °C | TWO ACTIVE LOW AND ONE ACTIVE HIGH ENABLE INPUTS | 8542.39.00.01 | Decoder/Drivers | TAPE AND REEL | CMOS | - | DUAL | GULL WING | 260 | 1 | 0.65 mm | unknown | - | - | 16 | R-PDSO-G16 | 8 | Not Qualified | 5 V | - | Non-Inverting | 5.5 V | 5 V | MILITARY | 4.5 V | - | 5.5 V | 4.5 V | - | - | - | - | - | 35 ns | 8 µA | 60 ns | HCT | Decoder, Demultiplexer | 3 | - | Single | 1.2 mm | - | - | - | TRUE | OTHER DECODER/DRIVER | 0.004 A | -4 mA | 53 ns | 4 mA | - | - | 3 | - | - | 1 | 8 | - | - | - | - | STANDARD | - | 5 mm | 4.4 mm | No | - | Contains Lead | ||
![]() SN74AHC139PWE4 Texas Instruments | In Stock | - | - | - | Surface Mount | - | - | - | 16 | - | 61.887009 mg | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | Rail/Tube | - | - | - | - | - | - | - | - | - | 85 °C | -40 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | Inverting | - | - | - | - | - | 5.5 V | 2 V | - | - | - | - | - | 8.5 ns | 4 µA | 16.5 ns | - | Decoder, Demultiplexer, Demux | 2 | - | Single | - | - | - | - | - | - | - | -8 mA | - | 8 mA | - | - | 2 | - | - | 2 | 4 | - | - | - | - | - | - | - | - | No | - | Contains Lead | ||
![]() CD74HCT238ME4 Texas Instruments | In Stock | - | - | - | Surface Mount | - | - | YES | 16 | - | 141.690917 mg | 16 | Texas INC | 50 pF | Texas | CD74HCT238ME4 | - | 1 | 1 | - | 125 °C | -55 °C | - | PLASTIC/EPOXY | SOP | GREEN, PLASTIC, MS-012AC, SOIC-16 | SOP16,.25 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | - | 53 ns | NOT SPECIFIED | 5.15 | Compliant | Yes | - | 5 V | - | - | - | Rail/Tube | - | e4 | Yes | - | - | EAR99 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | 125 °C | -55 °C | TWO ACTIVE LOW AND ONE ACTIVE HIGH ENABLE INPUTS | 8542.39.00.01 | Decoder/Drivers | TUBE | CMOS | - | DUAL | GULL WING | 260 | 1 | 1.27 mm | unknown | - | - | 16 | R-PDSO-G16 | 8 | Not Qualified | 5 V | - | Non-Inverting | 5.5 V | 5 V | MILITARY | 4.5 V | - | 5.5 V | 4.5 V | - | - | - | - | - | 35 ns | 8 µA | 60 ns | HCT | Decoder, Demultiplexer | 3 | - | Single | 1.75 mm | - | - | - | TRUE | OTHER DECODER/DRIVER | 0.004 A | 4 mA | 53 ns | 4 mA | - | - | 3 | - | - | 1 | 8 | - | - | - | - | STANDARD | - | 9.9 mm | 3.9 mm | No | - | Contains Lead | ||
![]() CD74HCT139M96E4 Texas Instruments | In Stock | - | - | - | - | - | - | YES | - | - | - | 16 | Texas INC | 50 pF | Texas | CD74HCT139M96E4 | - | 1 | - | - | 125 °C | -55 °C | - | PLASTIC/EPOXY | SOP | GREEN, PLASTIC, MS-012AC, SOIC-16 | SOP16,.25 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | - | 51 ns | NOT SPECIFIED | 5.13 | - | Yes | - | 5 V | - | - | - | - | - | e4 | Yes | - | - | EAR99 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 8542.39.00.01 | Decoder/Drivers | TAPE AND REEL | CMOS | - | DUAL | GULL WING | 260 | 2 | 1.27 mm | unknown | - | - | 16 | R-PDSO-G16 | - | Not Qualified | - | - | - | 5.5 V | 5 V | MILITARY | 4.5 V | - | - | - | - | - | - | - | - | - | - | - | HCT | - | - | - | - | 1.75 mm | - | - | - | INVERTED | OTHER DECODER/DRIVER | 0.004 A | - | 51 ns | - | - | - | - | - | - | - | - | - | - | - | - | STANDARD | - | 9.9 mm | 3.9 mm | - | - | - | ||
![]() CD74HCT157EE4 Texas Instruments | In Stock | - | - | - | - | - | - | NO | - | - | - | 16 | Texas INC | 50 pF | Texas | CD74HCT157EE4 | - | - | - | - | 125 °C | -55 °C | - | PLASTIC/EPOXY | DIP | ROHS COMPLIANT, PLASTIC, DIP-16 | DIP16,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | - | 38 ns | NOT SPECIFIED | 5.29 | - | Yes | - | 5 V | - | - | - | - | - | e4 | Yes | - | - | EAR99 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 8542.39.00.01 | Multiplexer/Demultiplexer | TUBE | CMOS | - | DUAL | THROUGH-HOLE | NOT SPECIFIED | 4 | 2.54 mm | unknown | - | - | 16 | R-PDIP-T16 | 1 | Not Qualified | - | - | - | 5.5 V | 5 V | MILITARY | 4.5 V | - | - | - | - | - | - | - | - | - | - | - | HCT | - | 2 | - | - | 5.08 mm | - | - | - | TRUE | MULTIPLEXER | 0.004 A | - | 190 ns | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 19.305 mm | 7.62 mm | - | - | - | ||
![]() CD74HCT4051EE4 Texas Instruments | In Stock | - | - | - | - | - | - | NO | - | - | - | 16 | Texas INC | - | Texas | CD74HCT4051EE4 | - | - | - | 130 Ω | 125 °C | -55 °C | - | PLASTIC/EPOXY | DIP | ROHS COMPLIANT, PLASTIC, DIP-16 | DIP16,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | - | - | NOT SPECIFIED | 5.16 | - | Yes | 8 Channel DIP Multiplexer | 4.5 V | - | - | - | - | - | e4 | Yes | - | - | - | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | ALSO OPERATES WITH 2V TO 10V (VCC-VEE) SUPPLY | 8542.39.00.01 | Multiplexer or Switches | - | CMOS | - | DUAL | THROUGH-HOLE | NOT SPECIFIED | 1 | 2.54 mm | unknown | - | - | 16 | R-PDIP-T16 | - | Not Qualified | - | - | - | 5 V | 5,GND/-5 V | MILITARY | 4.5 V | 8 | - | - | SINGLE-ENDED MULTIPLEXER | - | - | - | - | - | - | - | - | - | - | - | - | 5.08 mm | - | 0.32 mA | -4.5 V | - | - | - | - | - | - | 73 dB | -6 V | - | - | 5 Ω | - | - | BREAK-BEFORE-MAKE | 39 ns | 32 ns | - | - | 0.025 A | 19.305 mm | 7.62 mm | - | - | - | ||
![]() CD74HCT251MTE4 Texas Instruments | In Stock | - | - | - | - | - | - | YES | - | - | - | 16 | Texas INC | 50 pF | Texas | CD74HCT251MTE4 | - | 1 | - | - | 125 °C | -55 °C | - | PLASTIC/EPOXY | SOP | GREEN, PLASTIC, MS-012AC, SOIC-16 | SOP16,.25 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | - | 53 ns | NOT SPECIFIED | 5.26 | - | Yes | - | 5 V | - | - | - | - | - | e4 | Yes | - | - | - | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 8542.39.00.01 | Multiplexer/Demultiplexers | TAPE AND REEL | CMOS | - | DUAL | GULL WING | 260 | 1 | 1.27 mm | unknown | - | - | 16 | R-PDSO-G16 | 1 | Not Qualified | - | - | - | 5.5 V | 5 V | MILITARY | 4.5 V | - | - | - | - | - | - | - | - | - | - | - | HCT | - | 8 | 3-STATE | - | 1.75 mm | - | - | - | COMPLEMENTARY | MULTIPLEXER | 0.004 A | - | 63 ns | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 9.9 mm | 3.9 mm | - | - | - | ||
![]() SNJ54LS151W Texas Instruments | In Stock | - | - | - | Surface Mount | - | - | - | 16 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | Rail/Tube | - | - | - | - | - | - | - | - | - | 125 °C | -55 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | 5 V | - | - | - | - | - | - | - | 5.5 V | 4.5 V | - | 30 mW | - | - | - | - | - | - | - | Multiplexer, Mux | 8 | - | - | - | - | - | - | - | - | - | -400 µA | - | 4 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | Contains Lead | ||
![]() SN74AS353BDR Texas Instruments | 6784 |
| Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | Texas Instruments | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | - | Compliant | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Multiplexer | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contains Lead | ||
![]() JM38510/30905BFA Texas Instruments | 1323 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | Texas Instruments | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SN74LVC157DR Texas Instruments | 9026 |
| Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | Texas Instruments | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() QS3244SOG8 Renesas Electronics America Inc. | In Stock | - | Datasheet | 12 Weeks | - | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | - | 20-SOIC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | - | - | - | Active | 1 (Unlimited) | - | Bus Switch | - | - | - | - | - | - | - | - | - | 4.75V~5.25V | - | - | - | - | - | - | 3244 | - | - | - | - | - | - | 4 x 1:1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single Supply | - | 2 | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - |