- Manufacturer
- Base Part Number
- Circuit
- Factory Lead Time
- JESD-609 Code
- Length
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Pins
- Number of Terminations
- Package / Case
- Packaging
- Part Status
Attribute column
Categories
Logic - Signal Switches, Multiplexers, Decoders
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Number of Elements | Turn Off Delay Time | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Packing Method | Max Power Dissipation | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Output | Pin Count | Number of Outputs | Qualification Status | Output Type | Operating Supply Voltage | Circuit | Polarity | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Channels | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Load Capacitance | Number of Ports | Nominal Supply Current | Power Dissipation | Output Current | Max Supply Current | Number of Bits | Throw Configuration | Propagation Delay | Quiescent Current | Turn On Delay Time | Family | Logic Function | Number of Inputs | Output Characteristics | Halogen Free | Supply Type | Bandwidth | Output Polarity | Max I(ol) | Max Dual Supply Voltage | Min Dual Supply Voltage | Prop. Delay@Nom-Sup | High Level Output Current | Low Level Output Current | Off-state Isolation-Nom | Power Supply Current-Max (ICC) | Number of Input Lines | Voltage Supply Source | On-state Resistance Match-Nom | Independent Circuits | Number of Output Lines | Switching | Count Direction | Translation | Normal Position | Input Conditioning | Height | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SN74ALS156D Texas Instruments | In Stock | - | - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | 141.690917mg | - | - | 0°C~70°C | Tube | - | 74ALS | e4 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | Decoder/Demultiplexer | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 2 | 5V | - | - | 74ALS156 | - | 16 | - | - | - | 5V | 2 x 1:4 | Inverting | - | - | - | 12 | - | - | - | 50pF | - | - | - | - | - | 8 | - | 55 ns | - | 55 ns | ALS | Decoder, Demultiplexer | - | OPEN-COLLECTOR | - | Single | 75MHz | - | - | - | - | - | - | - | - | 9mA | 2 | Single Supply | - | 1 | 4 | - | - | - | - | STANDARD | 1.75mm | 9.9mm | 3.91mm | 1.58mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74CBT3125CDR Texas Instruments | 351 | - | - | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | - | 122.413241mg | - | - | -40°C~85°C | Tape & Reel (TR) | - | 74CBT | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | Bus Switch | 12Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | TR | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | 1.27mm | NOT SPECIFIED | 74CBT3125 | - | 14 | - | Not Qualified | - | 5V | 1 x 1:1 | - | - | 5V | 4V | 4 | - | - | - | - | 2 | 3μA | - | 64mA | - | 4 | SPST | 150 ps | - | - | CBT/FST/QS/5C/B | - | - | 3-STATE | - | Single | 200MHz | TRUE | - | - | - | 0.15 ns | -128mA | 128mA | - | 0.003mA | - | Single Supply | - | - | - | - | BIDIRECTIONAL | N/A | - | - | 1.75mm | 8.65mm | 3.91mm | 1.58mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MC74HC251ADTR2G ON Semiconductor | 1460 |
| Datasheet | 45 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2006 | 74HC | e4 | yes | Active | 1 (Unlimited) | 16 | - | - | Multiplexer | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | TR | - | 2V~6V | DUAL | GULL WING | - | 1 | 5V | 0.65mm | - | 74HC251 | - | 16 | - | - | - | - | 1 x 8:1 | - | 6V | - | 2V | - | - | - | - | 50pF | - | - | 500mW | - | - | - | - | - | - | - | HC/UH | Multiplexer, Mux | - | 3-STATE | Halogen Free | Single | - | COMPLEMENTARY | 0.004 A | - | - | 56 ns | - | - | - | - | 8 | Single Supply | - | 1 | 2 | - | - | - | - | - | - | 5mm | 4.4mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() 74F139SJX ON Semiconductor | 16199 |
| Datasheet | - | - | - | Surface Mount | Surface Mount | 16-SOIC (0.209, 5.30mm Width) | - | 16 | 16-SOP | - | 2 | - | 0°C~70°C | Tape & Reel (TR) | 2000 | 74F | - | - | Obsolete | 1 (Unlimited) | - | - | - | Decoder/Demultiplexer | - | - | 70°C | 0°C | - | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | 74F139 | - | - | 4 | - | - | 5V | 1 x 2:4 | Inverting | - | - | - | - | - | 5.5V | 4.5V | - | - | - | - | - | - | - | DP4T | 9 ns | - | 9 ns | - | - | 2 | - | - | Single | - | - | - | - | - | - | 20mA | 1mA | - | - | 1 | Single Supply | - | 2 | 4 | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() 74VHC153MTCX ON Semiconductor | In Stock | - | Datasheet | - | - | Gold | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | - | 173mg | - | - | -40°C~85°C | Tape & Reel (TR) | - | 74VHC | e4 | yes | Obsolete | 1 (Unlimited) | 16 | - | EAR99 | Multiplexer | - | - | - | - | - | TAPE AND REEL | - | 2V~5.5V | DUAL | GULL WING | - | 2 | 3.3V | 0.65mm | - | 74VHC153 | - | - | 1 | - | - | - | 2 x 4:1 | - | 5.5V | - | 2V | - | - | - | - | 50pF | - | - | - | - | - | 2 | 4PST | 9.7 ns | - | - | AHC/VHC | Multiplexer, Mux | 8 | - | - | Single | - | TRUE | - | - | - | - | - | - | - | - | 4 | Single Supply | - | 1 | - | - | - | - | - | - | - | 5mm | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() CD74HCT153MT Texas Instruments | 10 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 6 days ago) | Gold | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | 141.690917mg | - | - | -55°C~125°C | Tape & Reel (TR) | - | 74HCT | e4 | yes | Active | 1 (Unlimited) | 16 | SMD/SMT | - | Multiplexer | - | - | - | - | - | TR | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 2 | 5V | - | - | 74HCT153 | - | 16 | 1 | - | - | 5V | 2 x 4:1 | - | - | 5V | - | 2 | - | - | - | 50pF | - | - | - | - | - | 4 | 4PST | 34 ns | - | - | HCT | - | 8 | - | - | Single | - | TRUE | - | - | - | - | - | - | - | - | - | Single Supply | - | 1 | - | - | - | - | - | - | 1.75mm | 9.9mm | 3.91mm | 1.58mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MC74AC139DG ON Semiconductor | 842 |
| Datasheet | 35 Weeks | ACTIVE (Last Updated: 6 days ago) | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | - | - | - | -40°C~85°C | Tube | 2006 | 74AC | e3 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | Decoder/Demultiplexer | - | Tin (Sn) | - | - | - | - | - | 2V~6V | DUAL | GULL WING | 260 | 2 | 3.3V | - | 40 | 74AC139 | - | 16 | - | - | TTL | 5V | 1 x 2:4 | Inverting | 6V | - | 2V | - | - | - | - | 50pF | - | - | - | - | - | - | DP4T | 13 ns | 8μA | 13 ns | AC | Decoder, Demultiplexer, Demux | - | - | Halogen Free | Single | - | - | - | - | - | - | - | - | - | - | 1 | Single Supply | - | 2 | 4 | - | - | - | - | STANDARD | 1.4986mm | 9.9822mm | 3.9878mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74AS153D Texas Instruments | 217 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | 141.690917mg | - | - | 0°C~70°C | Tube | - | 74AS | e4 | yes | Active | 1 (Unlimited) | 16 | - | - | Multiplexer | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 2 | 5V | - | - | 74AS153 | - | 16 | 1 | - | - | 5V | 2 x 4:1 | Non-Inverting | - | - | - | 2 | - | - | - | 50pF | - | - | - | - | - | 4 | 4PST | 8 ns | 21mA | - | AS | - | 8 | - | - | Single | - | - | - | - | - | - | - | - | - | 33mA | - | Single Supply | - | 1 | - | - | - | - | - | - | 1.75mm | 9.9mm | 3.91mm | 1.58mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74LVC138ARGYRG4 Texas Instruments | 28 | - | - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 16-VFQFN Exposed Pad | - | 16 | - | 37.194574mg | 1 | - | -40°C~85°C | Tape & Reel (TR) | - | 74LVC | e4 | yes | Active | 2 (1 Year) | 16 | - | EAR99 | Decoder/Demultiplexer | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | TR | - | 1.65V~3.6V | QUAD | - | 260 | 1 | 1.8V | 0.5mm | - | 74LVC138 | - | 16 | 8 | - | - | - | 1 x 3:8 | Inverting | - | - | - | - | - | - | - | 50pF | - | - | - | - | - | 8 | - | 22 ns | 10μA | 22 ns | LVC/LCX/Z | Decoder, Demultiplexer | 3 | - | - | Single | 100MHz | - | 0.024 A | - | - | 6.7 ns | - | - | - | - | - | Single Supply | - | - | - | - | - | - | - | STANDARD | 1mm | 4mm | 3.5mm | 900μm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74LS155ADR Texas Instruments | 1113 | - | - | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | Gold | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | 141.690917mg | - | - | 0°C~70°C | Tape & Reel (TR) | - | 74LS | e4 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | Decoder/Demultiplexer | - | - | - | - | USABLE AS 1 TO 8 DEMULTIPLEXER | TR | - | 4.75V~5.25V | DUAL | GULL WING | 260 | 2 | 5V | - | - | 74LS155 | - | 16 | - | - | - | 5V | 1 x 2:4 | Inverting | - | 5V | - | - | - | - | - | 15pF | - | - | - | - | - | 4 | - | 27 ns | 6.1mA | 30 ns | LS | Decoder, Demultiplexer | - | TOTEM POLE | - | Single | 35MHz | - | 0.008 A | - | - | - | - | - | - | 10mA | 2 | Single Supply | - | - | - | - | - | - | - | STANDARD | 1.75mm | 9.9mm | 3.91mm | 1.58mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MC100EP57DT ON Semiconductor | 56 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | - | 20 | - | - | - | - | -40°C~85°C | Tube | 2006 | 100EP | e4 | yes | Obsolete | 1 (Unlimited) | 20 | - | - | Differential Digital Multiplexer | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | NECL MODE: VCC = 0V WITH VEE = -3.0V TO -5.5V; | RAIL | - | ±3V~5.5V | - | GULL WING | 260 | 1 | 3.3V | 0.65mm | 40 | 100EP57 | - | 20 | 1 | - | - | - | 1 x 4:1 | Non-Inverting | 5.5V | - | 3V | - | 1 | - | - | - | - | - | - | - | - | - | DPST | 475 ps | 52mA | - | - | Multiplexer, Mux | 4 | - | - | Dual | - | - | - | - | - | 0.52 ns | -50mA | 50mA | - | 65mA | - | Dual Supply | - | - | - | - | - | - | - | - | - | 6.5mm | - | - | No | - | Non-RoHS Compliant | Lead Free | ||
![]() SN74CBTD1G384DCKR Texas Instruments | 40 | - | - | 6 Weeks | ACTIVE (Last Updated: 6 days ago) | - | Surface Mount | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | - | 5 | - | 2.494758mg | 1 | - | -40°C~85°C | Cut Tape (CT) | - | 74CBTD | e4 | yes | Active | 1 (Unlimited) | 5 | - | EAR99 | Bus Switch | 35Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | TR | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | - | 74CBTD1G384 | - | 5 | - | - | - | 5V | 1 x 1:1 | Non-Inverting | - | 5V | - | - | - | - | - | - | 2 | 1.5mA | - | - | - | 1 | SPST | 5.9 ns | 1.5mA | 5.9 ns | - | - | - | 3-STATE | - | Single | - | - | - | - | - | - | -128mA | 128mA | - | - | - | Single Supply | - | - | - | - | BIDIRECTIONAL | N/A | - | - | 1.1mm | 2mm | 1.25mm | 900μm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74LV157ANS Texas Instruments | 819 | - | Datasheet | 6 Weeks | - | - | - | Surface Mount | 16-SOIC (0.209, 5.30mm Width) | YES | 16 | - | - | - | - | -40°C~85°C TA | Tube | - | 74LV | e4 | yes | Active | 1 (Unlimited) | 16 | - | - | Data Selector/Multiplexer | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | 2V~5.5V | DUAL | GULL WING | 260 | 4 | 2.5V | - | NOT SPECIFIED | 74LV157 | - | 16 | 1 | Not Qualified | - | - | 4 x 2:1 | - | 5.5V | 3.3V | 2V | - | - | - | - | 50pF | - | - | - | - | - | 2 | - | - | - | - | LV/LV-A/LVX/H | - | - | - | - | - | - | TRUE | 0.006 A | - | - | - | - | - | - | - | - | Single Supply | - | 1 | - | - | - | - | - | - | - | - | 5.3mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() SN74CBT16212ADLR Texas Instruments | 3347 | - | - | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Surface Mount | Surface Mount | 56-BSSOP (0.295, 7.50mm Width) | - | 56 | - | 694.790113mg | - | - | -40°C~85°C | Cut Tape (CT) | - | 74CBT | e4 | yes | Active | 1 (Unlimited) | 56 | - | EAR99 | Bus FET Exchange Switch | 14Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | TTL COMPATIBLE BUS SWITCH | TR | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | 0.635mm | - | 74CBT16212 | - | 56 | - | - | - | 5V | 12 x 2:2 | Non-Inverting | - | 5V | 4V | - | - | - | - | 50pF | 4 | 250mA | - | 64mA | - | 12 | DPDT | 250 ps | 3μA | 10.4 ns | CBT/FST/QS/5C/B | - | 24 | 3-STATE | - | Single | - | - | - | - | - | 0.25 ns | -128mA | 128mA | - | 0.0075mA | - | Single Supply | - | 1 | - | - | BIDIRECTIONAL | N/A | - | - | 2.79mm | 18.41mm | 7.49mm | 2.59mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74LS251D Texas Instruments | 4008 | - | - | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | 141.690917mg | - | - | 0°C~70°C | Tube | - | 74LS | e4 | yes | Active | 1 (Unlimited) | 16 | - | - | Multiplexer | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 35mW | 4.75V~5.25V | DUAL | GULL WING | 260 | 1 | 5V | - | - | 74LS251 | - | 16 | 1 | - | - | - | 1 x 8:1 | - | 5.25V | 5V | 4.75V | - | - | - | - | 5pF | - | - | 35mW | - | - | 8 | - | 28 ns | - | - | LS | - | 8 | 3-STATE | - | Single | 35MHz | COMPLEMENTARY | - | - | - | 45 ns | - | - | - | - | - | Single Supply | - | 1 | - | - | - | - | - | - | 1.75mm | 9.9mm | 3.91mm | 1.58mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74ALS157ADR Texas Instruments | 100 | - | - | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | 141.690917mg | - | - | 0°C~70°C | Cut Tape (CT) | - | 74ALS | e4 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | Multiplexer | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | TR | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 4 | 5V | - | - | 74ALS157 | - | 16 | 1 | - | - | 5V | 4 x 2:1 | Non-Inverting | - | 5V | - | 4 | - | - | - | 50pF | - | - | - | - | - | 2 | DPST | 9 ns | 6mA | - | ALS | - | 8 | - | - | Single | 75MHz | - | - | - | - | - | - | - | - | - | - | Single Supply | - | 1 | - | - | - | - | - | - | 1.75mm | 9.9mm | 3.91mm | 1.58mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() PI5C3257QE Diodes Incorporated | 96 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | - | 16 | - | - | - | - | -40°C~85°C | Tube | 2016 | - | e3 | - | Active | 1 (Unlimited) | 16 | - | EAR99 | Multiplexer/Demultiplexer | 5Ohm | - | - | - | - | - | - | 4.75V~5.25V | DUAL | GULL WING | 260 | 4 | 5V | 0.635mm | 40 | 3257 | - | - | 4 | - | - | 5V | 4 x 2:1 | - | - | 5V | - | 4 | - | - | - | 50pF | 3 | - | 500mW | - | - | 1 | DPST | 250 ps | 3μA | 5.2 ns | CBT/FST/QS/5C/B | Demux, Mux | 8 | 3-STATE | - | Single | - | TRUE | - | - | - | - | -120mA | 120mA | - | - | - | Single Supply | - | 1 | - | - | - | - | - | - | - | - | 3.9mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() CD4016BNSR Texas Instruments | 30 | - | - | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | Gold | Surface Mount | Surface Mount | 14-SOIC (0.209, 5.30mm Width) | - | 14 | - | 208.312296mg | - | 30 ns | -55°C~125°C | Cut Tape (CT) | - | 4000B | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | Bilateral, FET Switches | 400Ohm | - | - | - | - | - | 500mW | 3V~18V | - | GULL WING | 260 | 4 | 10V | - | NOT SPECIFIED | CD4016 | SEPARATE OUTPUT | 14 | - | Not Qualified | - | - | 1 x 1:1 | Non-Inverting | - | - | - | 4 | - | - | - | - | - | 20nA | 500mW | - | 5μA | 1 | SPST | - | 20nA | 30 ns | - | - | 4 | - | - | Dual, Single | 40MHz | - | - | 9V | 1.5V | - | - | - | 50 dB | - | - | Dual Supply | 10Ohm | - | - | BREAK-BEFORE-MAKE | - | - | NO | - | 2mm | 10.3mm | 5.3mm | 1.95mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() SN74CBT16211ADLR Texas Instruments | 4 | - | - | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | 56-BSSOP (0.295, 7.50mm Width) | - | 56 | - | 694.790113mg | - | - | -40°C~85°C | Tape & Reel (TR) | - | 74CBT | e4 | yes | Active | 1 (Unlimited) | 56 | - | EAR99 | Bus Switch | 7Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | TR | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 2 | 5V | 0.635mm | NOT SPECIFIED | 74CBT16211 | - | 56 | - | Not Qualified | - | 5V | 12 x 1:1 | Non-Inverting | - | 5V | 4V | - | - | - | - | 50pF | 2 | 3μA | - | 64mA | - | 24 | SPST | 250 ps | - | - | CBT/FST/QS/5C/B | - | - | 3-STATE | - | Single | 200MHz | - | - | - | - | - | 64mA | 15mA | - | 0.003mA | - | Single Supply | - | 2 | - | - | BIDIRECTIONAL | N/A | - | - | 2.79mm | 18.41mm | 7.49mm | 2.59mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() SN74CBT3245CDGVR Texas Instruments | 2000 | - | - | 6 Weeks | ACTIVE (Last Updated: 6 days ago) | - | Surface Mount | Surface Mount | 20-TFSOP (0.173, 4.40mm Width) | - | 20 | - | 60.186038mg | - | - | -40°C~85°C | Tape & Reel (TR) | - | 74CBT | e4 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | Bus Switch | 12Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | TR | - | 4V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | 0.4mm | - | 74CBT3245 | - | 20 | - | - | - | 5V | 8 x 1:1 | - | - | 5V | 4V | - | - | - | - | - | 2 | 3μA | - | 64mA | - | 8 | SPST | 150 ps | 3μA | 5.3 ns | CBT/FST/QS/5C/B | - | - | 3-STATE | - | Single | 200MHz | TRUE | - | - | - | - | -128mA | 128mA | - | 0.003mA | - | Single Supply | - | 1 | - | - | BIDIRECTIONAL | N/A | - | - | 1.2mm | 5mm | 4.4mm | 1.05mm | No | - | ROHS3 Compliant | Lead Free |