- Manufacturer
- Base Part Number
- Circuit
- Factory Lead Time
- JESD-609 Code
- Length
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Pins
- Number of Terminations
- Package / Case
- Packaging
- Part Status
Attribute column
Categories
Logic - Signal Switches, Multiplexers, Decoders
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Breakdown Voltage / V | Number of Elements | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Resistance | Terminal Finish | Applications | Additional Feature | Packing Method | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Output | Pin Count | Number of Outputs | Qualification Status | Operating Supply Voltage | Circuit | Polarity | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Channels | Number of Circuits | Operating Supply Current | Load Capacitance | Number of Ports | Nominal Supply Current | Power Dissipation | Output Current | Max Supply Current | Number of Bits | Throw Configuration | Propagation Delay | Quiescent Current | Turn On Delay Time | Family | Logic Function | Data Rate | Input Voltage (Max) | Number of Inputs | Max Input Voltage | Output Characteristics | Halogen Free | Supply Type | Bandwidth | Supply Current-Max (Isup) | Address Bus Width | Output Polarity | Max I(ol) | Max Dual Supply Voltage | Power Consumption | Min Dual Supply Voltage | Prop. Delay@Nom-Sup | High Level Output Current | Dual Supply Voltage | Low Level Output Current | Power Supply Current-Max (ICC) | Number of Input Lines | Voltage Supply Source | Independent Circuits | Number of Output Lines | Switching | Switch-on Time-Max | Count Direction | Translation | Duty Cycle | Input Conditioning | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SN74CB3T3384DWR Texas Instruments | 30 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | - | 24 | 624.398247mg | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | 74CB | e4 | yes | Active | 1 (Unlimited) | 24 | EAR99 | Bus Switch | 8Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | ALSO OPERATES AT 3.3V SUPPLY | TR | 2.3V~3.6V | DUAL | GULL WING | 260 | 2 | 2.5V | - | - | 74CB3T3384 | - | 24 | - | - | - | 5 x 1:1 | - | 3.6V | - | - | 10 | - | - | - | 2 | 40μA | - | 64mA | - | 20 | SPST | 150 ps | 40μA | 10.5 ns | CB3T/3VT | - | - | - | - | - | 3-STATE | - | Single | - | - | - | TRUE | - | - | - | - | - | -128mA | - | 128mA | 0.003mA | - | Single Supply | 2 | - | - | - | BIDIRECTIONAL | N/A | - | - | 2.65mm | - | 15.4mm | 7.5mm | 2.35mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MC14532BCPG ON Semiconductor | 700 | - | Datasheet | - | - | - | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | - | 16 | 4.535924g | 120V | - | - | -55°C~125°C | Tube | 2006 | 4000B | e3 | yes | Obsolete | 1 (Unlimited) | 16 | - | Priority Encoder | - | Tin (Sn) | - | - | - | 3V~18V | - | - | - | 1 | 5V | - | - | 4532 | - | 16 | 3 | - | - | 1 x 8:3 | - | - | - | 3V | - | - | - | - | - | - | - | - | - | 8 | - | 600 ns | - | 600 ns | - | - | - | - | - | - | - | - | Dual | - | - | - | - | - | - | - | - | - | - | - | - | - | 9 | Dual Supply | 1 | 4 | - | - | - | - | - | - | 3.429mm | - | 19.5326mm | 6.858mm | - | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() SY58030UMG Microchip Technology | 16 |
| Datasheet | 6 Weeks | - | - | Surface Mount | Surface Mount | 32-VFQFN Exposed Pad, 32-MLF® | - | 32 | - | - | - | - | -40°C~85°C | Tube | 2005 | Precision Edge® | e4 | - | Active | 2 (1 Year) | 32 | - | Multiplexer | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | ALSO OPERATES WITH 3.3V SUPPLY | - | 2.375V~2.625V 3V~3.6V | QUAD | - | 260 | 1 | 2.5V | 0.5mm | 40 | 58030 | - | - | - | - | - | 1 x 4:1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 260 ps | - | - | - | - | - | - | - | - | - | - | Single | - | - | - | COMPLEMENTARY | - | - | - | - | - | - | - | - | - | 4 | Single Supply | 1 | 2 | - | - | - | - | - | DIFFERENTIAL MUX | - | 0.9mm | 5mm | 5mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74CBTD3384DGVR Texas Instruments | 140 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Surface Mount | Surface Mount | 24-TFSOP (0.173, 4.40mm Width) | - | 24 | 60.894776mg | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | 74CBTD | e4 | yes | Active | 1 (Unlimited) | 24 | EAR99 | Bus Switch | 7Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | TR | 4.5V~5.5V | DUAL | GULL WING | 260 | 2 | 5V | 0.4mm | - | 74CBTD3384 | - | 24 | - | - | 5V | 5 x 1:1 | Non-Inverting | - | 5V | - | - | - | - | 50pF | 2 | 1.5mA | - | 64mA | - | 5 | SPST | 250 ps | 1.5mA | 7 ns | CBT/FST/QS/5C/B | - | - | - | 10 | - | 3-STATE | - | Single | - | - | 10b | - | - | - | - | - | - | -128mA | - | 128mA | - | - | Single Supply | 2 | - | - | - | BIDIRECTIONAL | - | - | - | 1.2mm | - | 5mm | 4.4mm | 1.05mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74CB3T16212ZQLR Texas Instruments | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 56-VFBGA | - | 56 | 58.28662mg | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | 74CB | e1 | yes | Obsolete | 1 (Unlimited) | 56 | EAR99 | Bus FET Exchange Switch | 8.5Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | TR | 2.3V~3.6V | BOTTOM | BALL | 260 | 12 | 2.5V | 0.65mm | - | 74CB3T16212 | - | 56 | - | - | - | 12 x 2:2 | Non-Inverting | 3.6V | 2.5/3.3V | 2.3V | - | - | - | - | 4 | - | - | 64mA | 70μA | 2 | DPDT | 250 ps | 70μA | 15.5 ns | CB3T/3VT | AND | - | - | 24 | - | 3-STATE | - | Single | 100MHz | - | - | - | 0.007 A | - | - | - | 0.25 ns | -128mA | - | 128mA | 0.02mA | - | Single Supply | 1 | - | - | - | BIDIRECTIONAL | N/A | - | - | 1mm | - | 7mm | 4.5mm | 750μm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SY58609UMG-TR Microchip Technology | 450 |
| Datasheet | 6 Weeks | - | - | Surface Mount | Surface Mount | 16-VFQFN Exposed Pad, 16-MLF® | - | 16 | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2016 | Precision Edge® | e4 | - | Active | 2 (1 Year) | 16 | - | Multiplexer | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | IT CAN ALSO OPERATE WITH 3.3 VOLT SUPPLY | TR | 2.375V~2.625V 3V~3.6V | QUAD | - | 260 | 1 | 2.5V | 0.5mm | 40 | 58609 | - | - | 2 | - | - | 2 x 2:1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 450 ps | - | 450 ps | - | - | - | - | - | - | - | - | Single | - | - | - | COMPLEMENTARY | - | - | - | - | - | - | - | - | 60mA | - | Single Supply | 1 | - | - | - | - | - | 53 % | DIFFERENTIAL MUX | - | 0.9mm | 3mm | 3mm | - | No | - | ROHS3 Compliant | - | ||
![]() SN74F153D Texas Instruments | 3000 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 6 days ago) | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | 141.690917mg | - | - | - | 0°C~70°C | Tube | - | 74F | e4 | yes | Active | 1 (Unlimited) | 16 | EAR99 | Multiplexer | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 2 | 5V | - | - | 74F153 | - | 16 | 1 | - | - | 2 x 4:1 | Non-Inverting | 5.5V | 5V | - | 2 | - | - | 50pF | - | - | - | - | - | 1 | 4PST | 7 ns | 12mA | - | F/FAST | - | - | - | 8 | - | - | - | Single | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | Single Supply | 1 | - | - | - | - | - | - | - | 1.75mm | - | 9.9mm | 3.91mm | 1.58mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() ADN4600ACPZ-R7 Analog Devices Inc. | 3000 |
| Datasheet | 16 Weeks | PRODUCTION (Last Updated: 1 week ago) | - | - | Surface Mount | 64-VFQFN Exposed Pad, CSP | YES | 64 | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | XStream™ | e3 | no | Active | 2 (1 Year) | 64 | - | Crosspoint Switch | - | Matte Tin (Sn) | - | - | - | 1.7V~3.6V | QUAD | - | 260 | 1 | 1.8V | 0.5mm | 30 | ADN4600 | - | 64 | - | - | - | 1 x 8:8 | - | - | - | - | 8 | - | 565mA | - | - | 565mA | 125mW | - | - | - | - | - | - | - | - | - | 4.25 Gbps | - | - | - | - | - | Dual, Single | - | - | - | - | - | 3.6V | - | 3V | - | - | - | - | - | - | Single Supply | 1 | - | - | - | - | - | - | - | - | - | 9mm | 9mm | - | No | - | ROHS3 Compliant | Contains Lead | ||
![]() SN74CB3Q3345DBQR Texas Instruments | 100 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 6 days ago) | Gold | Surface Mount | Surface Mount | 20-SSOP (0.154, 3.90mm Width) | - | 20 | 125.786834mg | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | 74CB | e4 | yes | Active | 2 (1 Year) | 20 | EAR99 | Bus Switch | 9Ohm | - | - | ALSO OPERATES WITH 3.3V SUPPLY | TR | 2.3V~3.6V | DUAL | GULL WING | 260 | 1 | 2.5V | 0.635mm | - | 74CB3Q3345 | - | 20 | - | - | - | 8 x 1:1 | - | 3.6V | 2.5/3.3V | 2.3V | - | - | - | - | 2 | 700μA | - | 30mA | - | 8 | SPST | 7.7 ns | 2mA | 7.7 ns | CB3Q/3VH/3C/2B | - | - | - | - | - | 3-STATE | - | Single | - | - | - | TRUE | - | - | - | - | 0.2 ns | -64mA | - | 64mA | - | - | Single Supply | 1 | - | - | - | BIDIRECTIONAL | N/A | - | - | 1.75mm | - | 8.65mm | 3.9mm | 1.5mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() FST3384QSC ON Semiconductor | 24909 |
| Datasheet | - | - | - | Surface Mount | Surface Mount | 24-SSOP (0.154, 3.90mm Width) | - | 24 | - | - | - | - | -40°C~85°C | Tube | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | Bus Switch | 11Ohm | - | - | - | - | 4V~5.5V | - | - | - | - | - | - | - | 3384 | - | - | - | - | 5V | 5 x 1:1 | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 | SPST | 250 ps | 3μA | 6.2 ns | - | - | - | - | - | - | - | - | Single | - | - | - | - | - | - | - | - | - | -128mA | - | 128mA | - | - | Single Supply | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() AD8155ACPZ-R7 Analog Devices Inc. | 175 |
| Datasheet | 12 Weeks | PRODUCTION (Last Updated: 1 month ago) | Tin | - | Surface Mount | 64-VFQFN Exposed Pad, CSP | YES | 64 | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | XStream™ | e3 | no | Active | 3 (168 Hours) | 64 | - | Multiplexer/Demultiplexer | - | - | SONET;SDH | - | - | 1.6V~3.6V | QUAD | NO LEAD | 260 | 1 | 1.8V | 0.5mm | 30 | AD8155 | - | 64 | - | Not Qualified | - | 2 x 2:1 | - | - | - | - | - | - | 850mA | - | - | 850mA | - | - | - | - | - | - | - | - | - | - | 6.5 Gbps | - | - | - | - | - | Dual, Single | - | - | - | - | - | 3.6V | - | 2.2V | - | - | - | - | - | - | Single Supply | 1 | - | - | - | - | - | - | - | - | - | 9mm | 9mm | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() MC10EL58DG ON Semiconductor | 133 |
| Datasheet | 4 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | - | - | -40°C~85°C | Tube | 2000 | 10EL | e3 | yes | Active | 1 (Unlimited) | 8 | - | Multiplexer | - | Tin (Sn) | - | - | RAIL | ±4.2V~5.7V | - | GULL WING | 260 | 1 | 5V | - | 40 | 10EL58 | - | 8 | 1 | - | - | 1 x 2:1 | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | DPST | 340 ps | - | - | - | - | - | - | 2 | 4.19V | OPEN-EMITTER | Halogen Free | Dual | - | - | - | COMPLEMENTARY | - | - | - | - | - | -50mA | 5.7V | 50mA | - | - | Dual Supply | - | - | - | - | - | - | - | - | 1.5mm | - | 5mm | 4mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74CBT3384CDBQR Texas Instruments | 671 | - | - | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | Gold | Surface Mount | Surface Mount | 24-SSOP (0.154, 3.90mm Width) | - | 24 | 129.500622mg | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | 74CBT | e4 | yes | Active | 2 (1 Year) | 24 | EAR99 | Bus Switch | 12Ohm | - | - | - | TR | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | 0.64mm | - | 74CBT3384 | - | 24 | - | - | 5V | 5 x 1:1 | - | - | 5V | 4V | - | - | - | - | 2 | 3μA | - | 64mA | - | 10 | SPST | 150 ps | 3μA | 5 ns | CBT/FST/QS/5C/B | - | - | - | - | - | 3-STATE | - | Single | 200MHz | - | - | TRUE | - | - | - | - | - | -128mA | - | 128mA | 0.006mA | - | Single Supply | 2 | - | - | - | BIDIRECTIONAL | N/A | - | - | 1.75mm | - | 8.65mm | 3.9mm | 1.5mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() CLVC139AQPWRG4Q1 Texas Instruments | 47 |
| - | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | Gold | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | 61.887009mg | - | - | Automotive grade | -40°C~125°C | Tape & Reel (TR) | - | Automotive, AEC-Q100, 74LVC | e4 | yes | Active | 1 (Unlimited) | 16 | EAR99 | Decoder/Demultiplexer | - | - | - | - | TR | 1.65V~3.6V | DUAL | GULL WING | 260 | 2 | 2.7V | - | NOT SPECIFIED | 74LVC139 | - | 16 | - | Not Qualified | - | 1 x 2:4 | Inverting | 3.6V | 3.3V | 1.65V | - | - | - | 50pF | - | - | - | - | - | 4 | - | 6.2 ns | 10μA | - | LVC/LCX/Z | Decoder | - | - | - | - | - | - | Single | 100MHz | - | - | - | - | - | - | - | 7.7 ns | - | - | - | 0.01mA | 2 | Single Supply | - | - | - | - | - | - | - | STANDARD | 1.2mm | - | 5mm | 4.4mm | 1mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() QS3861PAG8 Renesas Electronics America Inc. | 6000 | - | Datasheet | 12 Weeks | - | - | - | Surface Mount | 24-TSSOP (0.173, 4.40mm Width) | - | - | - | - | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | - | - | - | - | Active | 1 (Unlimited) | - | - | Bus Switch | - | - | - | - | - | 4.75V~5.25V | - | - | - | - | - | - | - | 3861 | - | - | - | - | - | 10 x 1:1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single Supply | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SN74CBTS3384DBQR Texas Instruments | 348 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 24-SSOP (0.154, 3.90mm Width) | - | 24 | 129.500622mg | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | 74CBTS | e4 | - | Obsolete | 2 (1 Year) | 24 | EAR99 | Bus Switch | 7Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | 0.635mm | - | 74CBTS3384 | - | 24 | - | - | 5V | 5 x 1:1 | Non-Inverting | - | 5V | 4V | - | - | - | - | 2 | 3μA | - | 64mA | - | 10 | SPST | 250 ps | 3μA | 6.2 ns | CBT/FST/QS/5C/B | - | - | - | - | - | 3-STATE | - | Single | 200MHz | - | - | - | - | - | - | - | - | -128mA | - | 128mA | - | - | Single Supply | 2 | - | - | - | - | - | - | - | - | 1.75mm | 8.65mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() 74CBTLV3257QG8 Renesas Electronics America Inc. | 31 |
| Datasheet | 12 Weeks | - | - | - | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | - | - | - | - | - | Industrial grade | -40°C~85°C TA | Tape & Reel (TR) | - | 74CBTLV | - | - | Active | 1 (Unlimited) | - | - | Multiplexer/Demultiplexer | - | - | - | - | - | 2.3V~3.6V | - | - | - | - | - | - | - | 74CBTLV3257 | - | - | - | - | - | 4 x 1:2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single Supply | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PI3C3305LE Diodes Incorporated | 45 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | 8 | - | - | 2 | - | -40°C~85°C | Bulk | 2011 | - | e3 | - | Active | 1 (Unlimited) | 8 | EAR99 | Bus Switch | 8Ohm | MATTE TIN | - | - | - | 2.3V~3.6V | DUAL | GULL WING | 260 | 2 | 3.3V | 0.65mm | 40 | 3305 | - | - | - | - | - | 1 x 1:1 | - | 3.63V | - | - | - | - | - | - | 2 | - | - | - | - | 1 | SPST | 250 ps | 500μA | 9.8 ns | - | - | - | - | - | - | 3-STATE | - | Single | - | - | - | TRUE | - | - | - | - | - | -120mA | - | 120mA | - | - | Single Supply | - | - | - | - | - | - | - | - | - | - | 4.4mm | 3mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() DS10CP152QMA/NOPB Texas Instruments | 2 | - | - | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | 665.986997mg | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | Automotive, AEC-Q100 | e3 | yes | Active | 1 (Unlimited) | 16 | - | Crosspoint Switch | - | Matte Tin (Sn) | - | - | - | 3V~3.6V | DUAL | GULL WING | 260 | 1 | 3.3V | - | - | DS10CP152 | SEPARATE OUTPUT | - | - | - | 3.3V | 1 x 2:2 | - | - | - | - | - | - | 77mA | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.5 Gbps | 1V | - | - | - | - | Single | - | 70mA | - | - | - | - | 191W | - | - | - | - | - | - | - | Single Supply | 1 | - | BREAK-BEFORE-MAKE | 20000ns | - | - | - | - | 1.75mm | - | 9.9mm | 3.91mm | 1.58mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74CBT16214DL Texas Instruments | 10 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | 56-BSSOP (0.295, 7.50mm Width) | - | 56 | 694.790113mg | - | - | - | -40°C~85°C | Tube | - | 74CBT | e4 | yes | Active | 1 (Unlimited) | 56 | EAR99 | FET Multiplexer/Demux | 7Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | BUS SWITCH | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 12 | 5V | 0.635mm | - | 74CBT16214 | - | 56 | 3 | - | 5V | 12 x 1:3 | - | - | 5V | 4V | - | - | 3μA | 50pF | - | - | - | - | - | 12 | - | 250 ps | 3μA | 16 ns | CBT/FST/QS/5C/B | Demultiplexer, Multiplexer | - | - | - | - | 3-STATE | - | Single | - | - | - | TRUE | - | - | - | - | 0.25 ns | - | - | - | 0.003mA | - | Single Supply | 1 | - | - | - | - | - | - | - | 2.79mm | - | 18.41mm | 7.49mm | 2.59mm | No | No SVHC | ROHS3 Compliant | Lead Free |