- Manufacturer
- Base Part Number
- Circuit
- Factory Lead Time
- JESD-609 Code
- Length
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Pins
- Number of Terminations
- Package / Case
- Packaging
- Part Status
Attribute column
Categories
Logic - Signal Switches, Multiplexers, Decoders
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Number of Terminals | Ihs Manufacturer | Interface Standards | Manufacturer | Manufacturer Part Number | Number of Elements | On-state Resistance-Max (Ron) | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Risk Rank | Rohs Code | Supply Voltage-Nom (Vsup) | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Subcategory | Packing Method | Technology | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Operating Supply Voltage | Circuit | Polarity | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Channels | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Analog IC - Other Type | Load Capacitance | Number of Ports | Nominal Supply Current | Power Dissipation | Output Current | Number of Bits | Throw Configuration | Propagation Delay | Quiescent Current | Turn On Delay Time | Family | Logic Function | Number of Inputs | Output Characteristics | Halogen Free | Supply Type | Seated Height-Max | Bandwidth | Supply Current-Max (Isup) | Nominal Input Voltage | Output Polarity | Max I(ol) | Prop. Delay@Nom-Sup | High Level Output Current | Propagation Delay (tpd) | Low Level Output Current | Off-state Isolation-Nom | Power Supply Current-Max (ICC) | Neg Supply Voltage-Max (Vsup) | Number of Input Lines | Voltage Supply Source | On-state Resistance Match-Nom | Independent Circuits | Number of Output Lines | Switching | Switch-on Time-Max | Count Direction | Switch-off Time-Max | Translation | Input Conditioning | Signal Current-Max | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MC74HC4051AN ON Semiconductor | 8 | - | Datasheet | - | - | - | - | - | - | NO | - | - | - | 16 | MOTOROLA INC | - | Motorola Semiconductor Products | MC74HC4051AN | - | 190 Ω | 125 °C | -55 °C | PLASTIC/EPOXY | DIP | DIP, DIP16,.3 | DIP16,.3 | RECTANGULAR | IN-LINE | Transferred | 8.76 | No | 2 V | - | - | - | - | - | e0 | - | - | - | - | - | - | - | - | Tin/Lead (Sn/Pb) | - | - | 8542.39.00.01 | Multiplexer or Switches | - | CMOS | - | DUAL | THROUGH-HOLE | - | 1 | - | 2.54 mm | unknown | - | - | - | R-PDIP-T16 | - | Not Qualified | - | - | - | 6 V | 2/6,GND/-6 V | MILITARY | 2 V | 8 | - | - | - | SINGLE-ENDED MULTIPLEXER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.44 mm | - | 0.08 mA | - | - | - | - | - | - | - | 40 dB | - | -6 V | - | - | 30 Ω | - | - | BREAK-BEFORE-MAKE | 370 ns | - | 370 ns | - | - | 0.025 A | - | - | 19.175 mm | 7.62 mm | - | - | - | - | - | ||
![]() SN74F151BN Texas Instruments | 991 | - | Datasheet | 6 Weeks | - | - | - | Through Hole | 16-DIP (0.300, 7.62mm) | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~70°C | Tube | - | 74F | e4 | - | Active | 1 (Unlimited) | 16 | - | - | Multiplexer | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | - | 4.5V~5.5V | DUAL | - | NOT SPECIFIED | 1 | 5V | 2.54mm | - | NOT SPECIFIED | 74F151 | 16 | - | 1 | Not Qualified | - | 1 x 8:1 | - | 5.5V | 5V | - | 4.5V | - | - | - | - | - | 50pF | - | - | - | - | 2 | - | - | - | - | F/FAST | - | 8 | 3-STATE | - | - | - | - | - | - | COMPLEMENTARY | 0.024 A | 9.5 ns | - | 9 ns | - | - | - | - | - | Single Supply | - | 1 | - | - | - | - | - | - | - | - | - | 5.08mm | - | 6.35mm | - | - | - | ROHS3 Compliant | - | ||
![]() SN74ALS138ANS Texas Instruments | 458 | - | Datasheet | 6 Weeks | - | - | - | Surface Mount | 16-SOIC (0.209, 5.30mm Width) | YES | 16 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~70°C TA | Tube | - | 74ALS | e4 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | Decoder/Demultiplexer | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | TR | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | - | NOT SPECIFIED | 74ALS138 | 16 | - | - | Not Qualified | - | 1 x 3:8 | - | 5.5V | 5V | - | 4.5V | - | - | - | - | - | 50pF | - | - | - | - | 8 | - | - | - | - | ALS | - | - | - | - | - | - | - | - | - | INVERTED | - | 22 ns | - | 22 ns | - | - | - | - | - | Single Supply | - | 1 | - | - | - | - | - | - | STANDARD | - | - | 2mm | - | 5.3mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() PCA9849PWJ NXP USA Inc. | 1317 | - | Datasheet | 7 Weeks | - | - | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | YES | - | - | - | - | - | GENERAL PURPOSE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | 2010 | - | - | - | Active | 1 (Unlimited) | 16 | - | - | Multiplexer | - | - | - | - | - | - | - | - | 0.8V~3.6V 1.65V~3.6V | - | GULL WING | - | 1 | 1.2V | 0.65mm | - | - | - | 16 | - | - | - | - | 2 x 4:1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Dual Supply | - | 1 | - | - | - | - | - | - | - | - | - | - | 5mm | 4.4mm | - | - | - | ROHS3 Compliant | - | ||
![]() MC74AC138DTR2G ON Semiconductor | 9570 |
| Datasheet | 45 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | 2006 | 74AC | e4 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | Decoder/Demultiplexer | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | TAPE AND REEL | - | 2V~6V | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | - | 40 | 74AC138 | 16 | - | - | Not Qualified | 5V | 1 x 3:8 | Inverting | 6V | 2/6V | - | 2V | - | - | - | - | - | 50pF | - | - | - | - | - | - | 16.5 ns | 8μA | 16.5 ns | AC | Decoder, Demultiplexer, Demux | 3 | - | Halogen Free | Single | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | Single Supply | - | - | 8 | - | - | - | - | - | STANDARD | - | - | - | 5mm | 4.4mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() SN74CBT3126DRG4 Texas Instruments | 600 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | - | 129.387224mg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | 74CBT | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | Bus Switch | 7Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | TR | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | 1.27mm | - | - | 74CBT3126 | 14 | - | - | - | 5V | 1 x 1:1 | - | - | 5V | - | 4V | 4 | - | - | - | - | 50pF | 2 | 3μA | - | 64mA | 4 | - | 5.4 ns | 3μA | 5.4 ns | CBT/FST/QS/5C/B | - | - | 3-STATE | - | Single | - | - | - | 2V | TRUE | - | 0.25 ns | -128mA | - | 128mA | - | 0.006mA | - | - | Single Supply | - | - | - | - | - | BIDIRECTIONAL | - | N/A | - | - | 1.75mm | - | 8.65mm | 3.91mm | 1.58mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() PCA8550PWR Texas Instruments | 16000 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~70°C | Cut Tape (CT) | - | - | - | - | Discontinued | 1 (Unlimited) | 16 | - | - | Multiplexer | - | - | - | - | - | - | TAPE AND REEL | - | 3V~3.6V | DUAL | GULL WING | - | 1 | 3.3V | 0.65mm | unknown | - | PCA8550 | 16 | - | 1 | Not Qualified | - | 1 x 4:4 | - | 3.6V | 3.3V | - | 3V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | - | - | - | TRUE | 0.006 A | 20 ns | - | 20 ns | - | - | - | - | - | Single Supply | - | 1 | - | - | - | - | - | - | - | - | - | - | 5mm | 4.4mm | - | - | - | ROHS3 Compliant | - | ||
![]() 74ACT257SCX ON Semiconductor | 2014 |
| Datasheet | - | - | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | 16-SOIC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | 74ACT | - | - | Obsolete | 1 (Unlimited) | - | - | - | Multiplexer | - | - | 85°C | -40°C | - | - | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | - | 74ACT257 | - | - | 4 | - | 5V | 4 x 2:1 | - | - | - | - | - | - | - | 5.5V | 4.5V | - | - | - | - | - | - | 4 | DPST | 7.5 ns | - | - | - | Multiplexer, Mux | 8 | - | - | Single | - | - | - | - | - | - | - | 24mA | - | 24mA | - | - | - | 2 | Single Supply | - | 1 | 3 | - | - | - | - | - | - | - | - | - | - | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() PI3B3257QE Diodes Incorporated | 92 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | - | 16 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tube | 2013 | - | e3 | - | Active | 1 (Unlimited) | 16 | - | EAR99 | Multiplexer/Demultiplexer | - | Matte Tin (Sn) | - | - | - | - | - | - | 3V~3.6V | DUAL | GULL WING | 260 | 4 | 3.3V | 0.635mm | - | 40 | 3257 | - | - | 4 | - | 3.3V | 4 x 2:1 | - | 3.63V | - | - | 2.97V | 4 | - | - | - | - | - | - | - | 500mW | - | - | DPST | 4.8 ns | 3μA | 4.8 ns | CBTLV/3B | Demultiplexer, Multiplexer | 8 | 3-STATE | - | Single | - | - | - | - | TRUE | - | - | -120mA | - | 120mA | - | - | - | - | Single Supply | - | 1 | - | - | - | - | - | - | - | - | - | - | - | 3.9mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74HC257NSR Texas Instruments | 9000 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | 16-SOIC (0.209, 5.30mm Width) | - | 16 | - | 200.686274mg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Cut Tape (CT) | - | 74HC | e4 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | Multiplexer | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | TR | - | 2V~6V | DUAL | GULL WING | 260 | 4 | 5V | - | - | - | 74HC257 | 16 | - | 1 | - | 5V | 4 x 2:1 | Non-Inverting | 6V | - | - | 2V | 4 | - | - | - | - | 50pF | - | - | - | - | 2 | DPST | 26 ns | - | - | HC/UH | - | 8 | 3-STATE | - | Single | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single Supply | - | 1 | - | - | - | - | - | - | - | - | 2mm | - | 10.3mm | 5.3mm | 1.95mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74CBTD1G125DCKT Texas Instruments | 49 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Surface Mount | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | - | 5 | - | 2.494758mg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | 74CBTD | e4 | yes | Active | 1 (Unlimited) | 5 | SMD/SMT | - | Bus Switch | 35Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | TR | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | - | NOT SPECIFIED | 74CBTD1G125 | 5 | - | - | Not Qualified | 5V | 1 x 1:1 | - | - | 5V | - | - | 1 | - | - | - | - | - | 2 | 1.5mA | - | 64mA | 1 | - | 250 ps | 1.5mA | 5.9 ns | - | - | - | 3-STATE | - | Single | - | - | - | - | TRUE | - | - | -128mA | - | 128mA | - | - | - | - | Single Supply | - | - | - | - | - | BIDIRECTIONAL | - | N/A | - | - | 1.1mm | - | 2mm | 1.25mm | 900μm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74LVC138ADGVR Texas Instruments | 3086 | - | - | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 16-TFSOP (0.173, 4.40mm Width) | - | 16 | - | 41.900595mg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Cut Tape (CT) | - | 74LVC | e4 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | Decoder/Demultiplexer | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | TR | - | 1.65V~3.6V | DUAL | GULL WING | 260 | 1 | 1.8V | 0.4mm | - | - | 74LVC138 | 16 | - | 8 | - | - | 1 x 3:8 | Inverting | - | - | - | - | - | 1 | - | - | - | 50pF | - | - | 200mW | - | 8 | - | 6.7 ns | 10μA | 22 ns | LVC/LCX/Z | Decoder, Demultiplexer | 3 | - | - | Single | - | 100MHz | - | - | - | 0.024 A | - | - | - | - | - | - | - | - | Single Supply | - | - | - | - | - | - | - | - | STANDARD | - | 1.2mm | - | 3.6mm | 4.4mm | 1.05mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MM74HC251MX ON Semiconductor | 1533 |
| Datasheet | - | - | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | 16-SOIC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 1999 | 74HC | - | - | Obsolete | 1 (Unlimited) | - | - | - | Multiplexer | - | - | 85°C | -40°C | - | - | - | - | 2V~6V | - | - | - | - | - | - | - | - | 74HC251 | - | - | 1 | - | - | 1 x 8:1 | - | - | - | - | - | - | - | 6V | 2V | - | - | - | - | 500mW | - | - | - | 33 ns | - | - | - | Mux | 8 | - | - | Single | - | - | - | - | - | - | - | 5.2mA | - | 5.2mA | - | - | - | 3 | Single Supply | - | 1 | 3 | - | - | - | - | - | - | - | - | - | - | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() 74VHCT138AMTC ON Semiconductor | 16 |
| Datasheet | 9 Weeks | ACTIVE (Last Updated: 2 days ago) | Gold | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | - | 173mg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tube | 2007 | 74VHCT | e4 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | Decoder/Demultiplexer | - | - | - | - | - | - | RAIL | - | 4.5V~5.5V | DUAL | GULL WING | - | 1 | 5V | - | - | - | 74VHCT138 | - | - | - | - | 5V | 1 x 3:8 | Inverting | - | 5V | - | - | - | - | - | - | - | 50pF | - | - | - | - | - | - | 13 ns | 4μA | 13 ns | AHCT/VHCT | Decoder, Demultiplexer | - | - | - | Single | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 | Single Supply | - | 1 | 8 | - | - | - | - | - | STANDARD | - | 900μm | - | 5mm | 4.4mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74CBT1G384DBVT Texas Instruments | 58000 | - | - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | - | 11.198062mg | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tube | - | 74CBT | e4 | yes | Active | 1 (Unlimited) | 5 | - | - | Bus Switch | 20Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | TR | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | - | - | 74CBT1G384 | 5 | - | - | - | 5V | 1 x 1:1 | - | - | 5V | - | 4V | - | - | - | - | - | - | 2 | 1μA | - | - | 1 | - | 250 ps | 1μA | 5.5 ns | - | - | - | 3-STATE | - | Single | - | - | - | - | TRUE | - | - | -128mA | - | 128mA | - | - | - | - | Single Supply | - | - | - | - | - | - | - | N/A | - | - | 1.45mm | - | 2.9mm | 1.6mm | 1.2mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 74AC11138PW Texas Instruments | In Stock | - | - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | Gold | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | - | 61.887009mg | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tube | - | 74AC | - | - | Active | 1 (Unlimited) | - | - | - | Decoder/Demultiplexer | - | - | - | - | - | - | - | - | 3V~5.5V | - | - | - | - | - | - | - | - | 74AC11138 | - | - | 8 | - | 5V | 1 x 3:8 | Inverting | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 | - | 12.2 ns | 4μA | 12.2 ns | - | Decoder, Demultiplexer | 3 | - | - | Single | - | 100MHz | - | - | - | - | - | - | - | - | - | - | - | - | Single Supply | - | - | - | - | - | - | - | - | - | - | 1.2mm | - | 5mm | 4.4mm | 1mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74LS156DR Texas Instruments | 604 | - | - | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | 141.690917mg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~70°C | Tape & Reel (TR) | - | 74LS | e4 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | Decoder/Demultiplexer | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | TR | - | 4.75V~5.25V | DUAL | GULL WING | 260 | 2 | 5V | - | - | - | 74LS156 | 16 | - | - | - | 5V | 2 x 1:4 | Inverting | - | 5V | - | - | 2 | - | - | - | - | - | - | - | - | - | 4 | - | 27 ns | - | 51 ns | LS | Decoder, Demultiplexer | - | OPEN-COLLECTOR | - | Single | - | 35MHz | - | - | - | 0.008 A | - | - | - | - | - | - | - | - | Single Supply | - | 1 | - | - | - | - | - | - | STANDARD | - | 1.75mm | - | 9.9mm | 3.91mm | 1.58mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN54150J Texas Instruments | 15 | - | - | - | - | - | Through Hole | Through Hole | 24-CDIP (0.300, 7.62mm) | - | 24 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tube | - | - | - | - | Obsolete | 1 (Unlimited) | 24 | - | EAR99 | Data Selector/Multiplexer | - | - | - | - | - | - | - | - | 4.5V~5.5V | DUAL | - | - | 1 | 5V | 2.54mm | - | - | SN54150 | 24 | - | 1 | - | 5V | 1 x 16:1 | - | - | 5V | - | - | - | - | - | - | - | - | - | - | 200mW | - | - | - | - | - | - | TTL/H/L | Multiplexer, Mux | 16 | 3-STATE | - | Single | - | - | - | - | INVERTED | - | - | - | 20 ns | - | - | 68mA | - | - | Single Supply | - | 1 | - | - | - | - | - | - | - | - | - | 5.08mm | - | - | - | No | - | ROHS3 Compliant | Contains Lead | ||
![]() 74LVC157APW,118 Nexperia USA Inc. | 2400 |
| Datasheet | 4 Weeks | - | Gold | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2005 | 74LVC | e4 | - | Active | 1 (Unlimited) | 16 | - | - | Multiplexer | - | - | - | - | - | - | - | - | 1.2V~3.6V | DUAL | GULL WING | 260 | 4 | 2.7V | 0.65mm | - | 30 | 74LVC157 | 16 | - | 4 | - | - | 4 x 2:1 | - | 3.6V | - | - | - | - | - | - | - | - | - | - | - | 500mW | - | - | - | 2.6 ns | 100nA | - | LVC/LCX/Z | - | 8 | - | - | Single | - | - | - | - | TRUE | - | - | - | - | - | - | - | - | 2 | Single Supply | - | 1 | - | - | - | - | - | - | - | - | - | - | 5mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() PI5C3390QE Diodes Incorporated | 9180 | - | Datasheet | 27 Weeks | - | Tin | Surface Mount | Surface Mount | 28-SSOP (0.154, 3.90mm Width) | - | 28 | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tube | 2016 | - | e3 | - | Obsolete | 1 (Unlimited) | 28 | - | EAR99 | Multiplexer/Demultiplexer | 10Ohm | - | - | - | - | - | - | - | 4.75V~5.25V | DUAL | GULL WING | 260 | 1 | 5V | 0.635mm | - | 40 | 3390 | - | - | - | - | 5V | 1 x 16:8 | - | - | 5V | - | - | - | - | - | - | - | - | - | - | 500mW | - | 16 | - | 250 ps | 30μA | 6.5 ns | CBT/FST/QS/5C/B | Demultiplexer, Demux, Multiplexer, Mux | 16 | 3-STATE | - | Single | - | - | - | - | TRUE | - | - | -120mA | - | 120mA | - | - | - | - | Single Supply | - | - | 8 | - | - | - | - | - | - | - | - | - | 9.9mm | 3.9mm | - | No | - | ROHS3 Compliant | Lead Free |