- Manufacturer
- Base Part Number
- Circuit
- Factory Lead Time
- JESD-609 Code
- Length
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Pins
- Number of Terminations
- Package / Case
- Packaging
- Part Status
Attribute column
Categories
Logic - Signal Switches, Multiplexers, Decoders
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Number of Elements | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Packing Method | Max Power Dissipation | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Output | Pin Count | Number of Outputs | Qualification Status | Operating Supply Voltage | Circuit | Polarity | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Channels | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Load Capacitance | Number of Ports | Nominal Supply Current | Power Dissipation | Output Current | Number of Bits | Throw Configuration | Propagation Delay | Quiescent Current | Turn On Delay Time | Family | Logic Function | Data Rate | Number of Inputs | Max Input Voltage | Output Characteristics | Halogen Free | Supply Type | Bandwidth | Output Polarity | Max I(ol) | Number of Gates | Max Frequency | Prop. Delay@Nom-Sup | High Level Output Current | Propagation Delay (tpd) | Low Level Output Current | Power Supply Current-Max (ICC) | Number of Input Lines | Voltage Supply Source | Independent Circuits | Number of Output Lines | Count Direction | Translation | Input Conditioning | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SN74CBT16292DLR Texas Instruments | 312 | - | - | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | 56-BSSOP (0.295, 7.50mm Width) | - | 56 | - | 694.790113mg | - | - | -40°C~85°C | Tape & Reel (TR) | - | 74CBT | e4 | yes | Active | 1 (Unlimited) | 56 | EAR99 | Multiplexer/Demultiplexer | 7Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | TR | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 12 | 5V | 0.635mm | - | 74CBT16292 | - | 56 | 2 | - | - | 12 x 1:2 | Non-Inverting | 5.5V | 5V | 4V | - | - | - | - | 3μA | 50pF | - | - | - | - | 12 | SPDT | 500 ps | - | - | CBT/FST/QS/5C/B | Demultiplexer, Multiplexer | - | - | - | 3-STATE | - | Single | - | - | - | - | - | 0.25 ns | -128mA | - | 128mA | 0.003mA | - | Single Supply | 1 | - | - | - | - | 2.79mm | - | 18.41mm | 7.49mm | 2.59mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN65LVCP202RGER Texas Instruments | 1000 | - | - | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | - | - | Surface Mount | 24-VFQFN Exposed Pad | YES | 24 | - | 45.387587mg | - | - | -40°C~85°C | Tape & Reel (TR) | - | 65LVCP | e4 | yes | Active | 3 (168 Hours) | 24 | - | Crosspoint Switch | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | 3.14V~3.47V | QUAD | - | 260 | 1 | 3.3V | 0.5mm | - | 65LVCP202 | SEPARATE OUTPUT | 24 | - | - | 3.3V | 1 x 2:2 | - | 3.465V | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.5 Gbps | - | - | - | - | Single | - | - | - | - | - | - | - | - | - | - | - | Single Supply | 1 | - | - | - | - | 1mm | - | 4mm | 4mm | 880μm | No | - | ROHS3 Compliant | Lead Free | ||
![]() PI5C3126QEX Diodes Incorporated | 1593 |
| Datasheet | 18 Weeks | - | Tin | Surface Mount | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | - | 16 | - | - | 4 | - | -40°C~85°C | Tape & Reel (TR) | 2010 | - | e3 | - | Active | 1 (Unlimited) | 16 | EAR99 | Bus Switch | 22Ohm | - | - | - | - | - | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | 0.635mm | 40 | PI5C3126 | - | - | - | Not Qualified | 5V | 1 x 1:1 | - | - | 5V | - | - | - | - | - | - | 50pF | 2 | - | - | - | 4 | - | 5.4 ns | 3μA | - | CBT/FST/QS/5C/B | - | - | - | - | 3-STATE | - | Single | - | TRUE | - | - | - | - | -120mA | - | 120mA | - | - | Single Supply | - | - | - | - | - | - | 1.75mm | - | 3.9mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MC14555BDG ON Semiconductor | 1291 |
| Datasheet | 51 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | - | - | - | -55°C~125°C | Tube | 2006 | 4000B | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | Decoder/Demultiplexer | - | Tin (Sn) | - | - | - | RAIL | - | 3V~18V | - | GULL WING | 260 | 2 | 5V | - | 40 | 14555 | - | 16 | - | - | - | 1 x 2:4 | Non-Inverting | - | - | 3V | - | - | - | - | - | 50pF | - | - | - | - | - | 4PST | 440 ns | 20μA | 440 ns | - | Decoder, Demultiplexer, Demux | - | - | - | - | Halogen Free | Dual | - | - | - | 2 | - | - | - | - | - | - | 1 | Dual Supply | - | 4 | - | - | STANDARD | 1.5mm | - | 10mm | 4mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74CBT3306PWRG4 Texas Instruments | 1624 | - | - | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | 8 | - | 39.008944mg | - | - | -40°C~85°C | Tape & Reel (TR) | - | 74CBT | e4 | yes | Active | 1 (Unlimited) | 8 | - | Bus Switch | 7Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | TR | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 2 | 5V | 0.65mm | - | 74CBT3306 | - | 8 | - | - | 5V | 1 x 1:1 | - | - | 5V | 4V | 2 | - | - | - | - | 50pF | 2 | 3μA | - | 64mA | 1 | - | 250 ps | 3μA | 5.6 ns | CBT/FST/QS/5C/B | - | - | - | - | 3-STATE | - | Single | 200MHz | TRUE | - | - | - | - | -128mA | - | 128mA | 0.003mA | - | Single Supply | - | - | BIDIRECTIONAL | N/A | - | 1.2mm | - | 3mm | 4.4mm | 1mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74AHC138DBR Texas Instruments | 155 | - | - | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Surface Mount | Surface Mount | 16-SSOP (0.209, 5.30mm Width) | - | 16 | - | 128.593437mg | - | - | -40°C~85°C | Cut Tape (CT) | - | 74AHC | e4 | yes | Active | 1 (Unlimited) | 16 | EAR99 | Decoder/Demultiplexer | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | TR | - | 2V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | 0.65mm | - | 74AHC138 | - | 16 | 8 | - | - | 1 x 3:8 | Inverting | 5.5V | 2/5.5V | 2V | - | 1 | - | - | - | 50pF | - | - | 600mW | - | 8 | - | 18.5 ns | 4μA | 18.5 ns | AHC/VHC/H/U/V | Decoder, Demultiplexer | - | 3 | - | - | - | Single | 110MHz | - | 0.05 A | - | - | - | - | - | - | 0.04mA | - | Single Supply | - | - | - | - | STANDARD | 2mm | - | 6.2mm | 5.3mm | 1.95mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74CBT16212AZQLR Texas Instruments | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 56-VFBGA | - | 56 | - | 58.28662mg | - | - | -40°C~85°C | Tape & Reel (TR) | - | 74CBT | e1 | yes | Obsolete | 1 (Unlimited) | 56 | - | Bus FET Exchange Switch | 14Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | TTL COMPATIBLE BUS SWITCH | TR | - | 4.5V~5.5V | BOTTOM | BALL | 260 | 1 | 5V | 0.65mm | - | 74CBT16212 | - | 56 | - | - | 5V | 12 x 2:2 | - | - | 5V | 4V | - | - | - | - | - | 50pF | 4 | - | - | - | 24 | - | 250 ps | - | - | CBT/FST/QS/5C/B | - | - | - | - | 3-STATE | - | Single | - | TRUE | - | - | - | 0.25 ns | -128mA | - | 128mA | 0.0075mA | - | Single Supply | 1 | - | BIDIRECTIONAL | N/A | - | 1mm | - | 7mm | 4.5mm | 750μm | No | - | ROHS3 Compliant | Lead Free | ||
![]() CD74AC157E Texas Instruments | 2 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | Gold | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | - | 16 | - | 951.693491mg | - | - | -55°C~125°C | Tube | - | 74AC | e4 | - | Active | 1 (Unlimited) | 16 | EAR99 | Multiplexer | - | - | - | - | - | - | - | 1.5V~5.5V | DUAL | - | - | 4 | 3.3V | - | - | 74AC157 | - | 16 | 1 | - | - | 4 x 2:1 | Non-Inverting | 5.5V | 3.3/5V | - | 4 | - | - | - | - | 50pF | - | - | - | - | 2 | DPST | 8.5 ns | - | - | AC | - | - | 8 | - | - | - | Single | - | - | - | - | - | - | - | - | - | - | - | Single Supply | 1 | - | - | - | - | 5.08mm | - | 19.3mm | 6.35mm | 3.9mm | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() PI5C3306LEX Diodes Incorporated | 30000 |
| Datasheet | 18 Weeks | - | Tin | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | 8 | - | - | 2 | - | -40°C~85°C | Tape & Reel (TR) | 2016 | - | e3 | - | Active | 1 (Unlimited) | 8 | EAR99 | Bus Switch | 10Ohm | - | - | - | - | - | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 2 | 5V | 0.65mm | 40 | PI5C3306 | - | - | - | - | 5V | 1 x 1:1 | - | - | 5V | - | - | - | - | - | - | 50pF | 2 | - | - | - | 1 | - | 250 ps | 3μA | 5.5 ns | CBT/FST/QS/5C/B | - | - | - | - | 3-STATE | - | Single | - | TRUE | - | - | - | - | -120mA | - | 120mA | - | - | Single Supply | - | - | - | - | - | - | - | 4.4mm | 3mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() MC100LVEL56DWG ON Semiconductor | 43 |
| Datasheet | 4 Weeks | ACTIVE (Last Updated: 3 days ago) | Tin | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | 20 | - | - | - | - | -40°C~85°C | Tube | 2005 | 100LVEL | e3 | yes | Active | 3 (168 Hours) | 20 | EAR99 | Differential Digital Multiplexer | - | - | - | - | NECL MODE: VCC = 0V WITH VEE = -3V TO -3.8V | RAIL | - | ±3V~3.8V | - | GULL WING | 260 | 2 | 3.3V | - | 40 | 100LVEL56 | - | 20 | 2 | - | - | 2 x 2:1 | - | 3.8V | -3.3V | 3V | - | - | - | - | - | - | - | - | - | - | - | DPST | 620 ps | - | - | - | Multiplexer | - | 4 | 2.42V | - | Halogen Free | Dual | - | COMPLEMENTARY | - | - | 1GHz | - | -50mA | - | 50mA | - | - | Dual Supply | 1 | - | - | - | - | - | - | - | 7.5mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() CD74HC137PW Texas Instruments | 12979 | - | - | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | Gold | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | - | 61.887009mg | 1 | - | -55°C~125°C | Tube | - | 74HC | e4 | yes | Active | 1 (Unlimited) | 16 | EAR99 | Decoder/Demultiplexer | - | - | - | - | - | - | - | 2V~6V | DUAL | GULL WING | 260 | 1 | 4.5V | - | - | 74HC137 | - | 16 | 8 | - | - | 1 x 3:8 | Inverting | 6V | 2/6V | 2V | - | - | - | - | - | 50pF | - | - | - | - | 8 | - | 270 ns | 8μA | 270 ns | HC/UH | Decoder, Demultiplexer | - | 3 | - | - | - | Single | 28MHz | - | 0.0052 A | - | - | - | - | - | - | - | - | Single Supply | - | - | - | - | LATCHED | 1.2mm | - | 5mm | 4.4mm | 1mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 74F153PC ON Semiconductor | 8367 |
| Datasheet | - | - | - | - | Through Hole | 16-DIP (0.300, 7.62mm) | - | - | 16-PDIP | - | - | - | 0°C~70°C | Tube | - | 74F | - | - | Obsolete | 1 (Unlimited) | - | - | Multiplexer | - | - | - | - | - | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | 74F153 | - | - | - | - | - | 2 x 4:1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single Supply | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 74ACT153SCX ON Semiconductor | 2016 |
| Datasheet | - | - | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | 16-SOIC | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | 74ACT | - | - | Obsolete | 1 (Unlimited) | - | - | Multiplexer | - | - | 85°C | -40°C | - | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | 74ACT153 | - | - | 2 | - | 5V | 2 x 4:1 | - | - | - | - | - | - | 5.5V | 4.5V | - | - | - | - | - | - | 2 | 4PST | 9.5 ns | - | - | - | Multiplexer, Mux | - | 8 | - | - | - | Single | - | - | - | - | - | - | 24mA | - | 24mA | - | 4 | Single Supply | 1 | 1 | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() SN74CBTK6800DBQR Texas Instruments | 49 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Surface Mount | Surface Mount | 24-SSOP (0.154, 3.90mm Width) | - | 24 | - | 129.500622mg | - | - | -40°C~85°C | Tape & Reel (TR) | - | 74CBTK | e4 | yes | Active | 2 (1 Year) | 24 | EAR99 | Bus Switch | 20Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | TR | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | 0.64mm | NOT SPECIFIED | 74CBTK6800 | - | 24 | - | Not Qualified | 5V | 10 x 1:1 | Non-Inverting | - | 5V | 4V | - | - | - | - | - | - | 2 | 20μA | - | - | 10 | SPST | 250 ps | - | - | CBT/FST/QS/5C/B | - | - | - | - | 3-STATE | - | Single | - | - | - | - | - | 0.25 ns | 64mA | - | 15mA | - | - | Single Supply | 1 | - | BIDIRECTIONAL | N/A | - | 1.75mm | - | 8.65mm | 3.9mm | 1.5mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MC14512BDG ON Semiconductor | 1677 |
| Datasheet | 2 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | - | - | - | -55°C~125°C | Tube | 2005 | 4000B | e3 | yes | Active | 1 (Unlimited) | 16 | - | Data Selector/Multiplexer | - | Tin (Sn) | - | - | - | RAIL | 500mW | 3V~18V | - | GULL WING | 260 | 1 | 5V | - | 40 | 4512 | - | 16 | - | - | - | 1 x 8:1 | - | - | - | 3V | - | - | - | - | - | 50pF | - | - | 500mW | - | - | - | 170 ns | - | - | - | Multiplexer, Mux | - | - | - | - | Halogen Free | Dual | - | TRUE | - | - | - | 650 ns | - | - | - | - | 8 | Single Supply | 1 | 3 | - | - | - | 1.5mm | - | 10mm | 4mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74154N Texas Instruments | 25 | - | Datasheet | - | - | - | Through Hole | Through Hole | 24-DIP (0.600, 15.24mm) | - | 24 | - | 3.735305g | 1 | - | 0°C~70°C | Tube | - | 7400 | e4 | yes | Obsolete | 1 (Unlimited) | 24 | EAR99 | Decoder/Demultiplexer | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | 4.75V~5.25V | DUAL | - | - | 1 | 5V | - | - | SN74154 | - | 24 | 16 | - | 5V | 1 x 4:16 | Inverting | - | 5V | - | - | - | - | - | - | - | - | - | - | - | 16 | - | 36 ns | - | 36 ns | TTL/H/L | Decoder, Demultiplexer, Demux | - | 4 | - | - | - | Single | - | - | - | - | - | - | - | - | - | 56mA | - | Single Supply | - | - | - | - | STANDARD | 4.57mm | - | 31.75mm | 13.71mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74HC139PWG4 Texas Instruments | In Stock | - | - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | - | 61.887009mg | 2 | - | -40°C~85°C | Tube | - | 74HC | e4 | yes | Active | 1 (Unlimited) | 16 | EAR99 | Decoder/Demultiplexer | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | 2V~6V | DUAL | GULL WING | 260 | 2 | 5V | - | - | 74HC139 | - | 16 | 4 | - | 5V | 1 x 2:4 | Inverting | 6V | - | 2V | - | - | - | - | - | 50pF | - | - | - | - | 4 | - | 44 ns | 80μA | 220 ns | HC/UH | Decoder, Demultiplexer | - | - | - | - | - | Single | 28MHz | - | - | - | - | - | - | - | - | 0.08mA | - | Single Supply | - | - | - | - | STANDARD | 1.2mm | - | 5mm | 4.4mm | 1mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74LVC157ADG4 Texas Instruments | 16 | - | - | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | 141.690917mg | - | - | -40°C~85°C | Tube | - | 74LVC | e4 | yes | Active | 1 (Unlimited) | 16 | - | Multiplexer | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 500mW | 2V~3.6V | DUAL | GULL WING | 260 | 4 | 1.8V | - | - | 74LVC157 | - | 16 | 1 | - | - | 4 x 2:1 | - | 3.6V | 3.3V | - | 4 | - | - | - | - | 50pF | - | - | 500mW | - | 2 | - | 8.1 ns | - | - | LVC/LCX/Z | - | - | 8 | - | - | - | Single | 100MHz | TRUE | - | - | - | - | - | - | - | - | - | Single Supply | 1 | - | - | - | - | 1.75mm | - | 9.9mm | 3.91mm | 1.58mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() NLV74HC151ADR2G ON Semiconductor | 15000 |
| Datasheet | 51 Weeks | ACTIVE (Last Updated: 6 days ago) | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | - | - | Automotive grade | -55°C~125°C | Tape & Reel (TR) | 2006 | Automotive, AEC-Q100, 74HC | e3 | yes | Active | 1 (Unlimited) | 16 | - | Data Selector/Multiplexer | - | Tin (Sn) | - | - | - | TAPE AND REEL | - | 2V~6V | DUAL | GULL WING | NOT SPECIFIED | 1 | 4.5V | - | NOT SPECIFIED | - | - | 16 | 1 | Not Qualified | - | 1 x 8:1 | - | 6V | 2/6V | 2V | - | - | - | - | - | 50pF | - | - | - | - | - | - | - | - | - | HC/UH | - | - | - | - | 3-STATE | - | Single | - | COMPLEMENTARY | 0.004 A | - | - | 56 ns | - | 280 ns | - | - | - | Single Supply | 1 | - | - | - | - | - | - | 9.9mm | 3.9mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() SN74HC251DBR Texas Instruments | 186 | - | - | 6 Weeks | ACTIVE (Last Updated: 6 days ago) | Gold | Surface Mount | Surface Mount | 16-SSOP (0.209, 5.30mm Width) | - | 16 | - | 128.593437mg | - | - | -40°C~85°C | Cut Tape (CT) | - | 74HC | e4 | yes | Active | 1 (Unlimited) | 16 | EAR99 | Multiplexer | - | - | - | - | - | TR | - | 2V~6V | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | - | 74HC251 | - | 16 | 1 | - | 5V | 1 x 8:1 | Non-Inverting | 6V | 2/6V | 2V | - | 1 | - | - | - | 50pF | - | - | - | - | 8 | - | 52 ns | - | - | HC/UH | - | - | 8 | - | 3-STATE | - | Single | 28MHz | - | - | - | - | - | - | - | - | - | - | Single Supply | - | - | - | - | - | 2mm | - | 6.2mm | 5.3mm | 1.95mm | No | - | ROHS3 Compliant | Lead Free |