- Manufacturer
- Base Part Number
- Circuit
- Factory Lead Time
- JESD-609 Code
- Length
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Pins
- Number of Terminations
- Package / Case
- Packaging
- Part Status
Attribute column
Categories
Logic - Signal Switches, Multiplexers, Decoders
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Interface Standards | Number of Elements | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Packing Method | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Output | Pin Count | Number of Outputs | Qualification Status | Operating Supply Voltage | Circuit | Polarity | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Channels | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Load Capacitance | Number of Ports | Nominal Supply Current | Power Dissipation | Number of Bits | Throw Configuration | Propagation Delay | Quiescent Current | Turn On Delay Time | Family | Min Input Voltage | Logic Function | Data Rate | Number of Inputs | Max Input Voltage | Output Characteristics | Supply Type | Bandwidth | Supply Current-Max (Isup) | Differential Output | Output Polarity | Input Characteristics | Max I(ol) | Driver Number of Bits | Prop. Delay@Nom-Sup | High Level Output Current | Low Level Output Current | Receiver Number of Bits | Power Supply Current-Max (ICC) | Number of Input Lines | Voltage Supply Source | Independent Circuits | Receive Delay-Max | Number of Output Lines | Transmit Delay-Max | Switch-on Time-Max | Switch-off Time-Max | Supply Voltage1-Nom | High Level Input Current-Max | Input Conditioning | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CD74HCT257M Texas Instruments | 63 |
| - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | Gold | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | 141.690917mg | - | - | - | -55°C~125°C | Tube | - | 74HCT | e4 | yes | Active | 1 (Unlimited) | 16 | EAR99 | Multiplexer | - | - | - | - | - | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 4 | 5V | - | - | - | 74HCT257 | - | 16 | 1 | - | - | 4 x 2:1 | - | 5.5V | 5V | - | 4 | - | - | - | - | 50pF | - | - | 600mW | 2 | DPST | 33 ns | - | - | HCT | - | - | - | 8 | - | 3-STATE | Single | 28MHz | - | - | TRUE | - | 0.006 A | - | - | - | - | - | - | - | Single Supply | 1 | - | - | - | - | - | - | - | - | 1.75mm | - | 9.9mm | 3.91mm | 1.58mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() PI3B3253LE Diodes Incorporated | 3744 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | - | - | - | - | - | -40°C~85°C | Tube | 2011 | - | e3 | - | Active | 1 (Unlimited) | 16 | EAR99 | Multiplexer/Demultiplexer | - | Matte Tin (Sn) | - | - | - | - | 3V~3.6V | DUAL | GULL WING | 260 | 2 | 3.3V | 0.65mm | - | 30 | 3253 | - | - | 2 | - | 3.3V | 2 x 4:1 | - | 3.63V | - | - | 2 | - | - | - | - | - | 5 | - | 500mW | 4 | 4PST | 250 ps | 3μA | 5.2 ns | CBTLV/3B | - | Demultiplexer, Multiplexer | - | 8 | - | 3-STATE | Single | - | - | - | TRUE | - | - | - | - | -120mA | 120mA | - | - | - | Single Supply | 1 | - | - | - | - | - | - | - | - | - | - | 5mm | 4.4mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() MC100LVEL58DR2 ON Semiconductor | 31 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2008 | 100LVEL | e0 | - | Obsolete | 1 (Unlimited) | 8 | - | Multiplexer | - | Tin/Lead (Sn/Pb) | - | - | - | TAPE AND REEL | ±3V~3.8V | - | GULL WING | 240 | 1 | 3.3V | - | not_compliant | 30 | 100LVEL58 | - | 8 | 1 | Not Qualified | - | 1 x 2:1 | - | - | -3.3V | 3V | - | - | - | - | - | - | - | - | - | - | SPDT | 570 ps | - | - | - | - | Mux | - | - | - | - | Dual | - | - | - | COMPLEMENTARY | - | - | - | 0.59 ns | - | - | - | 30mA | 2 | Dual Supply | - | - | - | - | - | - | - | - | - | - | - | 4.9mm | 3.9mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 74ACT151SCX ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | 16-SOIC | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | 74ACT | - | - | Obsolete | 1 (Unlimited) | - | - | Multiplexer | - | - | 85°C | -40°C | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | - | 74ACT151 | - | - | 1 | - | 5V | 1 x 8:1 | - | - | - | - | - | - | 5.5V | 4.5V | - | - | - | - | - | - | - | 12.5 ns | - | - | - | - | Mux | - | 8 | - | - | Single | - | - | - | - | - | - | - | - | 24mA | 24mA | - | - | 8 | Single Supply | 1 | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() SN74AHC139PW Texas Instruments | 10 | - | - | 6 Weeks | ACTIVE (Last Updated: 6 days ago) | - | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | - | 61.887009mg | - | 2 | - | -40°C~125°C | Tube | - | 74AHC | e4 | yes | Active | 1 (Unlimited) | 16 | EAR99 | Decoder/Demultiplexer | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 2V~5.5V | DUAL | GULL WING | 260 | 2 | 3.3V | - | - | - | 74AHC139 | - | 16 | 4 | - | - | 1 x 2:4 | Inverting | 5.5V | - | 2V | - | - | - | - | - | 50pF | - | - | - | 4 | - | 16.5 ns | 4μA | 16.5 ns | AHC/VHC/H/U/V | - | Decoder, Demultiplexer | - | - | - | - | Single | 110MHz | - | - | - | - | 0.05 A | - | 10.5 ns | - | - | - | - | - | Single Supply | - | - | - | - | - | - | - | - | STANDARD | 1.2mm | - | 5mm | 4.4mm | 1mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() QS3245QG Renesas Electronics America Inc. | 287 |
| Datasheet | 12 Weeks | - | - | - | Surface Mount | 20-SSOP (0.154, 3.90mm Width) | - | - | 20-QSOP | - | - | - | Industrial grade | -40°C~85°C | Tube | - | - | - | - | Active | 1 (Unlimited) | - | - | Bus Switch | - | - | - | - | - | - | 4.75V~5.25V | - | - | - | - | - | - | - | - | 3245 | - | - | - | - | - | 8 x 1:1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single Supply | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() CD74HC251M96 Texas Instruments | 1 | - | - | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | Gold | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | 141.690917mg | - | - | - | -55°C~125°C | Tape & Reel (TR) | - | 74HC | e4 | yes | Active | 1 (Unlimited) | 16 | - | Multiplexer | - | - | - | - | - | TR | 2V~6V | DUAL | GULL WING | 260 | 1 | 4.5V | - | - | - | 74HC251 | - | 16 | 1 | - | - | 1 x 8:1 | - | 6V | - | 2V | - | - | - | - | - | 50pF | - | - | - | 2 | - | 30 ns | - | - | HC/UH | - | - | - | 8 | - | 3-STATE | Single | 28MHz | - | - | COMPLEMENTARY | - | - | - | - | - | - | - | - | - | Single Supply | - | - | - | - | - | - | - | - | - | 1.75mm | - | 9.9mm | 3.91mm | 1.58mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74LS148D Texas Instruments | 8 |
| - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | 141.690917mg | - | - | - | 0°C~70°C | Tube | - | 74LS | e4 | yes | Active | 1 (Unlimited) | 16 | EAR99 | Priority Encoder | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 4.75V~5.25V | DUAL | GULL WING | 260 | 1 | 5V | - | - | - | 74LS148 | - | 16 | 3 | - | 5V | 1 x 8:3 | - | - | 5V | - | - | - | - | - | - | - | - | - | - | 8 | - | 13 ns | - | 55 ns | LS | - | Multiplexer | - | 8 | - | - | Single | 35MHz | - | - | INVERTED | - | - | - | - | - | - | - | 20mA | - | Single Supply | 1 | - | - | - | - | - | - | - | - | 1.75mm | - | 9.9mm | 3.91mm | 1.58mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() FST3253QSCX ON Semiconductor | 312 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 16-LSSOP (0.154, 3.90mm Width) | - | 16 | - | 288mg | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | - | - | yes | Obsolete | 1 (Unlimited) | - | - | Multiplexer/Demultiplexer | - | - | - | - | - | - | 4V~5.5V | - | - | - | - | - | - | - | - | 3253 | - | - | - | - | 5V | 2 x 4:1 | - | - | - | - | - | 2 | - | - | - | - | - | - | - | 8 | SP4T | 250 ps | 3μA | 6.3 ns | - | - | - | - | - | - | - | Single | - | - | - | - | - | - | - | - | - | 128mA | - | - | - | Single Supply | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() SN74ALS257AD Texas Instruments | 6600 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | 141.690917mg | - | - | - | 0°C~70°C | Tube | - | 74ALS | e4 | yes | Active | 1 (Unlimited) | 16 | EAR99 | Multiplexer | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 4 | 5V | - | - | - | 74ALS257 | - | 16 | 1 | - | - | 4 x 2:1 | Non-Inverting | 5.5V | 5V | - | 4 | - | - | - | - | 50pF | - | - | 1.3W | 2 | DPST | 12 ns | 9mA | - | ALS | - | - | - | 8 | - | 3-STATE | Single | - | - | - | - | - | - | - | - | - | - | - | - | - | Single Supply | 1 | - | - | - | - | - | - | - | - | 1.75mm | - | 9.9mm | 3.91mm | 1.58mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN65LVDT122D Texas Instruments | 5000 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | 16 | - | 155.100241mg | GENERAL PURPOSE | - | - | -40°C~85°C | Tube | - | 65LVDT | e4 | yes | Active | 1 (Unlimited) | 16 | EAR99 | Crosspoint Switch | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 3V~3.6V | DUAL | GULL WING | 260 | 2 | 3.3V | - | - | - | 65LVDT122 | - | 16 | - | - | 3.3V | 1 x 2:2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DPDT | - | - | - | - | - | - | 1.5 Gbps | - | - | DIFFERENTIAL | Single | - | - | YES | COMPLEMENTARY | DIFFERENTIAL SCHMITT TRIGGER | - | 2 | - | - | - | 2 | - | - | Single Supply | 1 | 0.9 ns | - | 0.9 ns | - | - | 3.3V | 0.000002A | - | 1.75mm | - | 9.9mm | 3.91mm | 1.58mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() FST3125MTC ON Semiconductor | 2302 |
| Datasheet | - | - | - | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | 14 | - | - | - | - | - | -40°C~85°C | Tube | 2008 | - | - | - | Obsolete | 1 (Unlimited) | 14 | - | Bus Switch | 11Ohm | - | - | - | - | - | 4V~5.5V | DUAL | GULL WING | - | 4 | 5V | 0.65mm | - | - | 3125 | - | - | - | - | 5V | 1 x 1:1 | - | - | - | 4V | 4 | - | - | - | - | - | 2 | - | - | 1 | SPST | 250 ps | 3μA | 5.6 ns | CBT/FST/QS/5C/B | - | - | - | - | - | 3-STATE | Single | - | - | - | TRUE | - | - | - | - | - | 128mA | - | - | - | Single Supply | - | - | - | - | - | - | - | - | - | - | 1.2mm | 5mm | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() PI5C3305LEX Diodes Incorporated | 20718 |
| Datasheet | 18 Weeks | - | Tin | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | 8 | - | - | - | 2 | - | -40°C~85°C | Tape & Reel (TR) | 2016 | - | e3 | - | Active | 1 (Unlimited) | 8 | EAR99 | Bus Switch | 8Ohm | - | - | - | - | - | 4V~5.5V | DUAL | GULL WING | 260 | 2 | 5V | 0.65mm | - | 40 | PI5C3305 | - | - | - | - | 5V | 1 x 1:1 | - | - | 5V | 4V | - | - | - | - | - | - | 2 | - | - | 1 | - | 250 ps | 100nA | 5.5 ns | CBT/FST/QS/5C/B | - | - | - | - | - | 3-STATE | Single | - | - | - | TRUE | - | - | - | - | -120mA | 120mA | - | - | - | Single Supply | - | - | - | - | - | - | - | - | - | - | - | 4.4mm | 3mm | - | No | - | ROHS3 Compliant | - | ||
![]() SN74CBT3257RGYRG4 Texas Instruments | 30 |
| - | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Surface Mount | Surface Mount | 16-VFQFN Exposed Pad | - | 16 | - | 37.194574mg | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | 74CBT | e4 | yes | Active | 2 (1 Year) | 16 | - | Multiplexer/Demultiplexer | 15Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | TTL COMPATIBLE MUX/DMUX SWITCH | TR | 4.5V~5.5V | QUAD | - | 260 | 4 | 5V | 0.5mm | - | - | 74CBT3257 | - | 16 | 2 | - | 5V | 4 x 2:1 | - | - | 5V | 4V | 4 | - | - | - | 3μA | 50pF | - | - | - | 8 | - | 250 ps | 3μA | 5.7 ns | CBT/FST/QS/5C/B | - | Demultiplexer, Multiplexer | - | - | - | 3-STATE | Single | 200MHz | - | - | TRUE | - | - | - | 0.25 ns | -128mA | 128mA | - | 0.003mA | - | Single Supply | 1 | - | - | - | - | - | - | - | - | 1mm | - | 4mm | 3.5mm | 900μm | No | - | ROHS3 Compliant | Lead Free | ||
![]() CBT3253APW,118 Nexperia USA Inc. | 120000 |
| Datasheet | 4 Weeks | - | Gold | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2013 | 74CBT | e4 | - | Active | 1 (Unlimited) | 16 | - | Multiplexer/Demultiplexer | 10Ohm | - | - | - | - | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | - | 30 | 74CBT3253 | - | 16 | 2 | - | 5V | 2 x 4:1 | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | 250 ps | 3μA | 7.2 ns | - | - | Demultiplexer, Multiplexer | - | 8 | - | - | Single | - | - | - | TRUE | - | - | - | - | - | - | - | - | - | Single Supply | 1 | - | - | - | - | - | - | - | - | - | - | 5mm | 4.4mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() QS32XVH245Q2G8 Renesas Electronics America Inc. | 763 |
| Datasheet | 12 Weeks | - | - | - | Surface Mount | 40-FSOP (0.154, 3.90mm Width) | - | - | 40-QVSOP | - | - | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | - | 32XVH | - | - | Active | 1 (Unlimited) | - | - | Bus Switch | - | - | - | - | - | - | 2.3V~3.6V | - | - | - | - | - | - | - | - | 32XVH245 | - | - | - | - | - | 1 x 8:1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single Supply | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SN7447ANE4 Texas Instruments | 16 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | - | Through Hole | 16-DIP (0.300, 7.62mm) | NO | 16 | - | 951.693491mg | - | - | - | 0°C~70°C | Tube | - | 7400 | e4 | - | Active | 1 (Unlimited) | 16 | EAR99 | Decoder | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | RIPPLE BLANKING; LAMP TEST INPUT | - | 4.75V~5.25V | DUAL | - | NOT SPECIFIED | 1 | 5V | 2.54mm | - | NOT SPECIFIED | SN7447 | - | 16 | - | Not Qualified | 5.25V | 1 x 4:1 | - | 5.5V | 5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TTL/H/L | 4.75V | - | - | - | 5.25V | OPEN-COLLECTOR | Single | - | - | - | INVERTED | - | 0.08 A | - | - | -200μA | 8mA | - | - | - | Single Supply | 1 | - | - | - | - | - | - | - | STANDARD | 5.08mm | - | 19.3mm | 6.35mm | 3.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() SN65LVCP22DG4 Texas Instruments | In Stock | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 6 days ago) | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | 16 | - | 155.100241mg | - | - | - | -40°C~85°C | Tube | - | 65LVCP | e4 | yes | Active | 1 (Unlimited) | 16 | - | Crosspoint Switch | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 3V~3.6V | DUAL | GULL WING | 260 | 1 | 3.3V | - | - | - | 65LVCP22 | SEPARATE OUTPUT | 16 | - | - | 3.3V | 1 x 2:2 | - | 3.6V | - | 3V | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 Gbps | - | - | - | Single | - | 0.087mA | - | - | - | - | - | - | - | - | - | - | - | Single Supply | 1 | - | - | - | 4ns | 4ns | - | - | - | 1.75mm | - | 9.9mm | 3.91mm | 1.58mm | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() SN74CB3T16211GQLR Texas Instruments | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 56-VFBGA | - | 56 | - | 58.796911mg | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | 74CB | e0 | no | Obsolete | 1 (Unlimited) | 56 | - | Bus Switch | 9.5Ohm | Tin/Lead (Sn/Pb) | - | - | - | - | 2.3V~3.6V | BOTTOM | BALL | 240 | 2 | 2.5V | 0.65mm | not_compliant | NOT SPECIFIED | 74CB3T16211 | - | 56 | - | Not Qualified | - | 12 x 1:1 | - | 3.6V | - | - | - | - | - | - | - | - | 2 | 70μA | - | 24 | - | 250 ps | 70μA | 12 ns | CB3T/3VT | - | - | - | - | - | 3-STATE | Single | 100MHz | - | - | TRUE | - | - | - | - | 64mA | 32mA | - | - | - | Single Supply | 2 | - | - | - | - | - | - | - | - | - | 1mm | 7mm | - | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() 74VHC153MTC ON Semiconductor | In Stock | - | Datasheet | - | - | Gold | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | - | 173mg | - | - | - | -40°C~85°C | Tube | 2007 | 74VHC | e4 | yes | Obsolete | 1 (Unlimited) | 16 | EAR99 | Multiplexer | - | - | - | - | - | - | 2V~5.5V | DUAL | GULL WING | - | 2 | 3.3V | - | - | - | 74VHC153 | - | - | 1 | - | - | 2 x 4:1 | - | 5.5V | - | 2V | - | - | - | - | - | 50pF | - | - | - | 2 | 4PST | 9.7 ns | - | - | AHC/VHC | - | Multiplexer, Mux | - | 8 | - | - | Single | - | - | - | TRUE | - | - | - | - | - | - | - | - | 4 | Single Supply | 1 | - | - | - | - | - | - | - | - | 900μm | - | 5mm | 4.4mm | - | No | No SVHC | RoHS Compliant | Lead Free |