- Manufacturer
- Base Part Number
- Circuit
- Factory Lead Time
- JESD-609 Code
- Length
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Pins
- Number of Terminations
- Package / Case
- Packaging
- Part Status
Attribute column
Categories
Logic - Signal Switches, Multiplexers, Decoders
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Weight | Number of Elements | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Packing Method | Max Power Dissipation | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Number of Outputs | Qualification Status | Max Output Current | Operating Supply Voltage | Circuit | Polarity | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Channels | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Load Capacitance | Number of Ports | Nominal Supply Current | Power Dissipation | Output Current | Current - Output | Number of Bits | Throw Configuration | Propagation Delay | Quiescent Current | Turn On Delay Time | Family | Logic Function | Number of Inputs | Output Characteristics | Supply Type | Bandwidth | Output Polarity | Logic IC Type | Max I(ol) | Prop. Delay@Nom-Sup | High Level Output Current | Low Level Output Current | Power Supply Current-Max (ICC) | Number of Input Lines | Voltage Supply Source | Independent Circuits | Number of Output Lines | Count Direction | Translation | Input Conditioning | Height | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SN74LS253N Texas Instruments | 650 | - | - | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | 16 | - | 951.693491mg | - | 0°C~70°C | Tube | - | 74LS | e4 | - | Active | 1 (Unlimited) | 16 | - | EAR99 | Multiplexer | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | 4.75V~5.25V | DUAL | - | - | 2 | 5V | - | - | 74LS253 | 16 | 1 | - | - | 5V | 2 x 4:1 | - | - | 5V | - | - | 2 | - | - | - | 100μA | - | - | 100μA | 35mW | - | - | 4 | - | 25 ns | - | - | LS | - | 8 | 3-STATE | Single | 35MHz | TRUE | - | - | - | - | - | - | - | Single Supply | 1 | - | - | - | - | 5.08mm | 19.3mm | 6.35mm | 3.9mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74CBT3245ADGVR Texas Instruments | 1300 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Surface Mount | Surface Mount | 20-TFSOP (0.173, 4.40mm Width) | 20 | - | 60.186038mg | - | -40°C~85°C | Tape & Reel (TR) | - | 74CBT | e4 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | Bus Switch | 7Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | TR | - | 4V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | 0.4mm | - | 74CBT3245 | 20 | - | - | - | 5V | 8 x 1:1 | Non-Inverting | - | 5V | - | 4V | - | - | - | - | - | 50pF | 2 | 50μA | - | 64mA | - | 8 | SPST | 6.4 ns | 50μA | 6.4 ns | CBT/FST/QS/5C/B | - | - | 3-STATE | Single | - | - | - | - | 0.25 ns | -128mA | 128mA | 0.003mA | - | Single Supply | 1 | - | BIDIRECTIONAL | - | - | 1.2mm | 5mm | 4.4mm | 1.05mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74AHCT138RGYR Texas Instruments | 69 | - | - | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 16-VFQFN Exposed Pad | 16 | - | 37.194574mg | - | -40°C~85°C | Cut Tape (CT) | - | 74AHCT | e4 | yes | Active | 2 (1 Year) | 16 | - | EAR99 | Decoder/Demultiplexer | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | TR | - | 4.5V~5.5V | QUAD | - | 260 | 1 | 5V | 0.5mm | - | 74AHCT138 | 16 | 8 | - | - | 5V | 1 x 3:8 | Inverting | - | 5V | - | - | - | 1 | - | - | - | 50pF | - | - | - | - | - | 8 | - | 12 ns | 4μA | 13 ns | AHCT/VHCT/VT | Decoder, Demultiplexer | 3 | - | Single | 110MHz | - | - | - | - | - | - | 0.04mA | - | Single Supply | - | - | - | - | STANDARD | 1mm | 4mm | 3.5mm | 900μm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74CBT3384ADBQRG4 Texas Instruments | In Stock | - | Datasheet | - | - | - | Surface Mount | - | SSOP | 24 | - | 129.500622mg | - | - | - | - | - | e4 | - | - | 2 (1 Year) | 24 | - | - | - | 7Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | 85°C | -40°C | - | - | - | - | DUAL | GULL WING | 260 | 2 | 5V | 0.635mm | - | - | 24 | - | - | - | 5V | - | - | - | 5V | INDUSTRIAL | - | - | - | 5.5V | 4V | - | - | 2 | 3μA | - | - | 64mA | 10 | - | 6.2 ns | 3μA | 6.2 ns | CBT/FST/QS/5C/B | - | - | 3-STATE | Single | 200MHz | TRUE | BUS DRIVER | - | - | -128mA | 128mA | - | - | - | 2 | - | - | - | - | 1.5mm | 8.75mm | 4mm | - | No | - | RoHS Compliant | Lead Free | ||
![]() 74HCT138S16-13 Diodes Incorporated | 16 |
| Datasheet | 8 Weeks | - | Tin | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16 | - | 200.686274mg | - | -40°C~125°C | Cut Tape (CT) | 2013 | 74HCT | e3 | - | Discontinued | 1 (Unlimited) | 16 | - | EAR99 | Decoder/Demultiplexer | - | - | - | - | - | TAPE AND REEL | 500mW | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | 30 | - | 16 | - | Not Qualified | - | 5V | 1 x 3:8 | Inverting | - | 5V | - | - | - | - | - | - | - | 50pF | - | - | - | - | - | 3 | - | 20 ns | 8μA | - | HCT | Decoder, Demultiplexer | - | - | Single | - | - | - | 0.004 A | 45 ns | - | - | - | 6 | Single Supply | 1 | 8 | - | - | STANDARD | - | 9.9mm | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() PI3C3306LE Diodes Incorporated | 2000 | - | Datasheet | 18 Weeks | - | Tin | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | 8 | - | - | 2 | -40°C~85°C | Tube | 2016 | - | e3 | - | Active | 1 (Unlimited) | 8 | - | EAR99 | Bus Switch | 8Ohm | - | - | - | - | - | - | 2.3V~3.6V | DUAL | GULL WING | 260 | 2 | 3.3V | 0.65mm | 40 | PI3C3306 | - | - | - | - | - | 1 x 1:1 | - | 3.63V | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | 1 | - | 9.8 ns | 500μA | 9.8 ns | - | - | - | 3-STATE | Single | - | TRUE | - | - | - | -120mA | 120mA | - | - | Single Supply | - | - | - | - | - | - | 4.4mm | 3mm | - | No | - | ROHS3 Compliant | - | ||
![]() PI3B3257LEX Diodes Incorporated | 25000 |
| Datasheet | 8 Weeks | - | Tin | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | 16 | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2013 | - | e3 | - | Active | 1 (Unlimited) | 16 | - | EAR99 | Multiplexer/Demultiplexer | - | - | - | - | - | - | - | 3V~3.6V | DUAL | GULL WING | 260 | 1 | 3.3V | 0.65mm | 30 | PI3B3257 | - | - | - | - | 3.3V | 4 x 2:1 | - | 3.63V | - | - | 2.97V | - | - | - | - | - | - | 3 | - | - | - | - | 4 | - | 250 ps | - | - | CBTLV/3B | Demultiplexer, Multiplexer | - | 3-STATE | Single | - | TRUE | - | - | - | -120mA | 120mA | - | 8 | Single Supply | 1 | 4 | - | - | - | - | 5mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() M74HC238RM13TR STMicroelectronics | 342 |
| Datasheet | - | - | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16 | - | 4.535924g | 1 | -55°C~125°C | Tape & Reel (TR) | - | 74HC | e4 | yes | Obsolete | 1 (Unlimited) | 16 | - | EAR99 | Decoder/Demultiplexer | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | TAPE AND REEL | - | 2V~6V | DUAL | GULL WING | 260 | 1 | 4.5V | - | 30 | M74HC238 | 16 | 8 | - | - | - | 1 x 3:8 | Non-Inverting | 6V | 2/6V | - | 2V | - | - | - | - | - | 50pF | - | - | 500mW | - | - | - | - | 225 ns | 4μA | 225 ns | HC/UH | Decoder, Demultiplexer, Demux | 3 | - | Single | - | - | - | 0.004 A | 45 ns | - | - | - | - | Single Supply | - | - | - | - | STANDARD | 6.35mm | 12.7mm | 6.35mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() PI3B16233AE Diodes Incorporated | In Stock | - | Datasheet | 27 Weeks | - | - | Surface Mount | Surface Mount | 56-TFSOP (0.240, 6.10mm Width) | 56 | - | 740.007602mg | - | -40°C~85°C | Tube | 2004 | - | e3 | - | Obsolete | 1 (Unlimited) | 56 | - | EAR99 | Multiplexer/Demultiplexer | - | Matte Tin (Sn) | - | - | - | - | - | 3V~3.6V | DUAL | GULL WING | 260 | 2 | 3.3V | 0.5mm | 40 | 16233 | - | 16 | - | - | 3.3V | 8 x 1:2 | - | 3.6V | - | - | 3V | - | - | - | - | - | - | 3 | - | 500mW | - | - | 8 | - | 250 ps | 10μA | 5 ns | CBTLV/3B | Demultiplexer, Demux, Multiplexer, Mux | 32 | 3-STATE | Single | - | TRUE | - | - | - | -120mA | 120mA | - | - | Single Supply | 2 | - | - | - | - | - | 14mm | 6.1mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() SY100EL57LZG Microchip Technology | 3300 | - | Datasheet | 16 Weeks | - | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16 | - | - | - | -40°C~85°C | Tube | 2006 | 100EL | e3 | - | Obsolete | 1 (Unlimited) | 16 | - | - | Multiplexer | - | Matte Tin (Sn) | - | - | - | - | - | 3V~3.8V | - | GULL WING | 260 | 1 | - | - | 40 | 100EL57 | - | 1 | - | - | - | 4 x 2:1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 560 ps | - | - | - | Mux | - | - | Dual | - | COMPLEMENTARY | - | - | - | - | - | - | 4 | Dual Supply | - | - | - | - | - | - | 9.93mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74ALS158NSR Texas Instruments | 49 | - | - | 6 Weeks | ACTIVE (Last Updated: 6 days ago) | - | Surface Mount | Surface Mount | 16-SOIC (0.209, 5.30mm Width) | 16 | - | 200.686274mg | - | 0°C~70°C | Cut Tape (CT) | - | 74ALS | e4 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | Multiplexer | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | TR | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 4 | 5V | - | - | 74ALS158 | 16 | 1 | - | - | 5V | 4 x 2:1 | Inverting | - | 5V | - | - | 4 | - | - | - | - | 50pF | - | - | - | - | - | 2 | DPST | 9 ns | 5mA | - | ALS | - | 8 | - | Single | 75MHz | - | - | - | - | - | - | - | - | Single Supply | 1 | - | - | - | - | 2mm | 10.3mm | 5.3mm | 1.95mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 74ACT151SC ON Semiconductor | In Stock | - | Datasheet | - | - | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16-SOIC | - | - | -40°C~85°C | Tube | 1999 | 74ACT | - | - | Obsolete | 1 (Unlimited) | - | - | - | Multiplexer | - | - | - | - | - | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | 74ACT151 | - | - | - | - | - | 1 x 8:1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single Supply | 1 | - | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() SN74LVC257ANSR Texas Instruments | 4000 | - | - | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Surface Mount | Surface Mount | 16-SOIC (0.209, 5.30mm Width) | 16 | - | 200.686274mg | - | -40°C~85°C | Tape & Reel (TR) | - | 74LVC | e4 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | Multiplexer | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | TR | - | 1.65V~3.6V | DUAL | GULL WING | 260 | 4 | 3.3V | - | - | 74LVC257 | 16 | 1 | - | - | - | 4 x 2:1 | - | 3.6V | 3.3V | - | - | 4 | - | - | - | - | - | - | - | - | - | - | 2 | - | 4.6 ns | - | - | LVC/LCX/Z | - | 8 | 3-STATE | Single | 100MHz | TRUE | - | - | - | - | - | - | - | Single Supply | 1 | - | - | - | - | 2mm | 10.3mm | 5.3mm | 1.95mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74CBT3253CPW Texas Instruments | 10 | - | - | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | 16 | - | 61.887009mg | - | -40°C~85°C | Tube | - | 74CBT | e4 | yes | Active | 1 (Unlimited) | 16 | - | - | Multiplexer/Demultiplexer | 12Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 2 | 5V | - | - | 74CBT3253 | 16 | 4 | - | - | 5V | 2 x 4:1 | - | - | 5V | - | 4V | 2 | - | - | - | 3μA | 50pF | - | - | - | - | - | 8 | - | 6.2 ns | 3μA | 6.2 ns | CBT/FST/QS/5C/B | Demultiplexer, Multiplexer | - | 3-STATE | Single | - | TRUE | - | - | - | -128mA | 128mA | 0.003mA | - | Single Supply | 1 | - | - | - | - | 1.2mm | 5mm | 4.4mm | 1mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74CBT3257PWRG4 Texas Instruments | 20 | - | - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | 16 | - | 61.887009mg | - | -40°C~85°C | Tape & Reel (TR) | - | 74CBT | e4 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | Multiplexer/Demultiplexer | 15Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | TTL COMPATIBLE MUX/DMUX SWITCH | TR | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 4 | 5V | - | - | 74CBT3257 | 16 | 2 | - | - | 5V | 4 x 2:1 | - | - | 5V | - | 4V | 4 | - | - | - | 3μA | 50pF | - | - | - | - | - | 8 | - | 250 ps | 3μA | 5.7 ns | CBT/FST/QS/5C/B | Demultiplexer, Multiplexer | - | 3-STATE | Single | 200MHz | TRUE | - | - | 0.25 ns | -128mA | 128mA | 0.003mA | - | Single Supply | 1 | - | - | - | - | 1.2mm | 5mm | 4.4mm | 1mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74HCT138DT Texas Instruments | 28 | - | - | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16 | - | 141.690917mg | 1 | -40°C~85°C | Tape & Reel (TR) | - | 74HCT | e4 | yes | Active | 1 (Unlimited) | 16 | SMD/SMT | EAR99 | Decoder/Demultiplexer | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | TR | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | - | 74HCT138 | 16 | 8 | - | 4mA | 5V | 1 x 3:8 | Inverting | - | 5V | - | - | - | - | - | - | - | 50pF | - | - | - | - | - | 8 | - | 45 ns | 80μA | 45 ns | HCT | Decoder, Demultiplexer | 3 | - | Single | 28MHz | - | - | 0.004 A | - | - | - | - | - | Single Supply | - | - | - | - | STANDARD | 1.75mm | 9.9mm | 3.91mm | 1.58mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74HC158D Texas Instruments | 50 | - | - | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16 | - | 141.690917mg | - | -40°C~85°C | Tube | - | 74HC | e4 | yes | Active | 1 (Unlimited) | 16 | - | - | Multiplexer | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | 2V~6V | DUAL | GULL WING | 260 | 4 | 5V | - | - | 74HC158 | 16 | 1 | - | - | 5V | 4 x 2:1 | - | 6V | - | - | 2V | 4 | - | - | - | - | - | - | - | - | - | - | 2 | DPST | 32 ns | - | - | HC/UH | - | 8 | - | Single | 28MHz | INVERTED | - | - | - | - | - | - | - | Single Supply | 1 | - | - | - | - | 1.75mm | 9.9mm | 3.91mm | 1.58mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74AS253AD Texas Instruments | 49 | - | - | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16 | - | 141.690917mg | - | 0°C~70°C | Tube | - | 74AS | e4 | yes | Active | 1 (Unlimited) | 16 | SMD/SMT | EAR99 | Multiplexer | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 2 | 5V | - | - | 74AS253 | 16 | 1 | - | - | 5V | 2 x 4:1 | Non-Inverting | - | - | - | - | 2 | - | - | - | - | 50pF | - | - | - | - | - | 4 | 4PST | 8 ns | 21mA | - | AS | - | 8 | 3-STATE | Single | 125MHz | - | - | - | - | - | - | - | - | Single Supply | 1 | - | - | - | - | 1.75mm | 9.9mm | 3.91mm | 1.58mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() CD74HCT139E Texas Instruments | 255 | - | - | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | Gold | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | 16 | - | 951.693491mg | - | -55°C~125°C | Tube | - | 74HCT | e4 | - | Active | 1 (Unlimited) | 16 | - | EAR99 | Decoder/Demultiplexer | - | - | - | - | - | - | - | 4.5V~5.5V | DUAL | - | 260 | 2 | 5V | - | - | 74HCT139 | 16 | 4 | - | - | 5V | 1 x 2:4 | Inverting | - | 5V | - | - | - | 2 | - | - | - | 50pF | - | - | - | - | - | 4 | DP4T | 51 ns | 8μA | 51 ns | HCT | Decoder, Demultiplexer | - | - | Single | 28MHz | - | - | - | - | - | - | 0.08mA | - | Single Supply | - | - | - | - | STANDARD | 5.08mm | 19.3mm | 6.35mm | 3.9mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74CBT6845CPW Texas Instruments | 1785 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | 20 | - | 76.997305mg | - | -40°C~85°C | Tube | - | 74CBT | e4 | yes | Active | 1 (Unlimited) | 20 | - | - | Bus Switch | 12Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 8 | 5V | 0.65mm | NOT SPECIFIED | 74CBT6845 | 20 | - | Not Qualified | - | 5V | 8 x 1:1 | - | - | 5V | - | 4V | - | - | - | - | - | - | 2 | 3μA | - | 64mA | - | 8 | - | 240 ps | 3μA | 5.3 ns | CBT/FST/QS/5C/B | - | - | 3-STATE | Single | 200MHz | TRUE | - | - | - | -128mA | 128mA | - | - | Single Supply | 1 | - | BIDIRECTIONAL | N/A | - | 1.2mm | 6.5mm | 4.4mm | 1mm | - | No SVHC | ROHS3 Compliant | Lead Free |