- Manufacturer
- Base Part Number
- Circuit
- Factory Lead Time
- JESD-609 Code
- Length
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Pins
- Number of Terminations
- Package / Case
- Packaging
- Part Status
Attribute column
Categories
Logic - Signal Switches, Multiplexers, Decoders
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Number of Terminals | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Number of Elements | On-state Resistance-Max (Ron) | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Reflow Temperature-Max (s) | Risk Rank | Rohs Code | Supply Voltage-Nom (Vsup) | Turn Off Delay Time | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Subcategory | Packing Method | Max Power Dissipation | Technology | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Operating Supply Voltage | Circuit | Polarity | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Channels | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Analog IC - Other Type | Operating Supply Current | Load Capacitance | Number of Ports | Nominal Supply Current | Power Dissipation | Output Current | Number of Bits | Throw Configuration | Propagation Delay | Quiescent Current | Turn On Delay Time | Family | Logic Function | Number of Inputs | Output Characteristics | Halogen Free | Supply Type | Bandwidth | Supply Current-Max (Isup) | Address Bus Width | Neg Supply Voltage-Nom (Vsup) | Nominal Input Voltage | Output Polarity | Max I(ol) | Prop. Delay@Nom-Sup | High Level Output Current | Low Level Output Current | Off-state Isolation-Nom | Power Supply Current-Max (ICC) | Number of Input Lines | Voltage Supply Source | Independent Circuits | Number of Output Lines | Switching | Switch-on Time-Max | Count Direction | Switch-off Time-Max | Translation | Input Conditioning | Signal Current-Max | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SN74CBT16292DGGR Texas Instruments | 26 | - | - | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Surface Mount | Surface Mount | 56-TFSOP (0.240, 6.10mm Width) | - | 56 | - | 252.792698mg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Cut Tape (CT) | - | 74CBT | e4 | yes | Active | 1 (Unlimited) | 56 | - | EAR99 | Multiplexer/Demultiplexer | 15Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | TR | - | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 12 | 5V | 0.5mm | - | - | 74CBT16292 | 56 | - | 2 | - | 5V | 12 x 1:2 | Non-Inverting | - | 5V | - | 4V | - | - | - | - | - | 3μA | 50pF | - | - | - | - | 12 | SPDT | 7 ns | 3μA | 7 ns | CBT/FST/QS/5C/B | Demultiplexer, Multiplexer | - | 3-STATE | - | Single | - | - | - | - | - | - | - | 0.25 ns | -128mA | 128mA | - | 0.003mA | - | Single Supply | 1 | - | - | - | - | - | - | - | - | 1.2mm | - | 14mm | 6.1mm | 1.15mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MC10E157FN ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 28-LCC (J-Lead) | - | 28 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~85°C | Tube | 1996 | 10E | e0 | - | Obsolete | 3 (168 Hours) | 28 | - | - | Multiplexer | - | Tin/Lead (Sn/Pb) | - | - | - | - | - | - | - | ±4.2V~5.7V | QUAD | J BEND | 240 | 4 | 5V | - | not_compliant | 30 | 10E157 | 28 | - | - | Not Qualified | - | 1 x 2:1 | - | 5.7V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT | 550 ps | - | - | 10E | Mux | 8 | OPEN-EMITTER | - | Dual | - | - | - | - | - | COMPLEMENTARY | - | 0.55 ns | - | - | - | - | 2 | Dual Supply | 4 | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() SN74CBT3125CPWRG4 Texas Instruments | 9000 | - | - | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | 14 | - | 57.209338mg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | 74CBT | e4 | yes | Active | 1 (Unlimited) | 14 | - | - | Bus Switch | 12Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | TR | - | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 4 | 5V | - | - | - | 74CBT3125 | 14 | - | - | - | 5V | 1 x 1:1 | - | - | 5V | - | 4V | 4 | - | - | - | - | - | - | 2 | 3μA | - | 64mA | 1 | - | 150 ps | 3μA | 4.4 ns | CBT/FST/QS/5C/B | - | - | 3-STATE | - | Single | 200MHz | - | - | - | 2V | TRUE | - | 0.15 ns | -128mA | 128mA | - | 0.003mA | - | Single Supply | - | - | - | - | BIDIRECTIONAL | - | N/A | - | - | 1.2mm | - | 5mm | 4.4mm | 1mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74CBTD3306CD Texas Instruments | 3520 |
| - | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | 72.603129mg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tube | - | 74CBTD | e4 | yes | Active | 1 (Unlimited) | 8 | - | - | Bus Switch | 20Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | - | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | - | - | 74CBTD3306 | 8 | - | - | - | 5V | 1 x 1:1 | - | - | 5V | - | - | 2 | - | - | - | - | - | - | 2 | 1.5mA | - | 64mA | 2 | - | 150 ps | 1.5mA | 4.7 ns | CBT/FST/QS/5C/B | - | - | 3-STATE | - | Single | 20MHz | - | 2b | - | - | TRUE | - | 0.15 ns | -128mA | 128mA | - | - | - | Single Supply | - | - | - | - | BIDIRECTIONAL | - | N/A | - | - | 1.75mm | - | 4.9mm | 3.91mm | 1.58mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74HC251DT Texas Instruments | 49 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | 141.690917mg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | 74HC | e4 | yes | Active | 1 (Unlimited) | 16 | SMD/SMT | - | Multiplexer | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | TR | - | - | 2V~6V | DUAL | GULL WING | 260 | 1 | 5V | - | - | - | 74HC251 | 16 | - | 1 | - | 5V | 1 x 8:1 | - | 6V | 2/6V | - | 2V | - | - | - | - | - | - | 50pF | - | - | - | - | 8 | - | 52 ns | - | - | HC/UH | - | 8 | 3-STATE | - | Single | 28MHz | - | - | - | - | COMPLEMENTARY | - | - | - | - | - | - | - | Single Supply | 1 | - | - | - | - | - | - | - | - | 1.75mm | - | 9.9mm | 3.91mm | 1.58mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() CD74HC42E Texas Instruments | 15 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | Gold | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | - | 16 | 16-PDIP | 951.693491mg | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tube | - | 74HC | - | - | Active | 1 (Unlimited) | - | - | - | Decoder | - | - | 125°C | -55°C | - | - | - | - | - | 2V~6V | - | - | - | - | - | - | - | - | 74HC42 | - | - | 10 | - | - | 1 x 4:10 | Inverting | - | - | - | - | 1 | - | 6V | 2V | - | - | - | - | - | - | - | 10 | - | 225 ns | 8μA | 225 ns | - | Decoder, Demultiplexer | 4 | - | - | Single | 28MHz | - | - | - | - | - | - | - | -5.2mA | 5.2mA | - | - | 4 | Single Supply | 1 | 10 | - | - | - | - | - | - | - | 5.08mm | - | 19.3mm | 6.35mm | 3.9mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74CBT1G384DCKT Texas Instruments | 47 | - | - | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | - | 5 | - | 2.494758mg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tube | - | 74CBT | e4 | yes | Active | 1 (Unlimited) | 5 | SMD/SMT | - | Bus Switch | 20Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | TR | - | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | - | - | 74CBT1G384 | 5 | - | - | - | 5V | 1 x 1:1 | - | - | 5V | - | 4V | 1 | - | - | - | - | - | - | 2 | 1μA | - | 64mA | 1 | - | 250 ps | 1μA | 5.5 ns | - | - | - | 3-STATE | - | Single | - | - | - | - | - | TRUE | - | - | -128mA | 128mA | - | - | - | Single Supply | - | - | - | - | - | - | N/A | - | - | 1.1mm | - | 2mm | 1.25mm | 900μm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74CBT3244CPW Texas Instruments | 598 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | - | 20 | - | 76.997305mg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tube | - | 74CBT | e4 | yes | Active | 1 (Unlimited) | 20 | - | - | Bus Switch | 12Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | - | - | 4V~5.5V | DUAL | GULL WING | 260 | 2 | 5V | 0.65mm | - | - | 74CBT3244 | 20 | - | - | - | 5V | 4 x 1:1 | - | - | 5V | - | 4V | - | - | - | - | - | - | - | 2 | 3μA | - | 64mA | 8 | - | 150 ps | 3μA | 5.7 ns | CBT/FST/QS/5C/B | - | - | 3-STATE | - | Single | - | - | - | - | - | TRUE | - | 0.15 ns | -128mA | 128mA | - | 0.05mA | - | Single Supply | 2 | - | - | - | BIDIRECTIONAL | - | N/A | - | - | 1.2mm | - | 6.5mm | 4.4mm | 1mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 74CBTLV3126DS,118 Nexperia USA Inc. | 604 |
| Datasheet | 13 Weeks | - | Gold | Surface Mount | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | - | 16 | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6.5 ns | -40°C~125°C | Tape & Reel (TR) | 2013 | 74CBTLV | e4 | - | Active | 1 (Unlimited) | 16 | - | - | Bus Switch | 60Ohm | - | - | - | - | - | - | 500mW | - | 2.3V~3.6V | DUAL | GULL WING | - | 4 | 2.7V | 0.635mm | - | - | 74CBTLV3126 | 16 | - | - | - | - | 1 x 1:1 | - | 3.6V | - | - | 2.3V | - | - | - | - | - | - | - | 2 | 100mA | - | - | 1 | - | 6.5 ns | 50μA | 6 ns | CBTLV/3B | - | - | - | - | Single | - | - | - | - | - | TRUE | - | - | -128mA | 128mA | - | - | - | Single Supply | - | - | - | - | - | - | - | - | - | - | 1.73mm | - | 3.9mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74AHCT139DGVR Texas Instruments | 10 | - | - | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Surface Mount | Surface Mount | 16-TFSOP (0.173, 4.40mm Width) | - | 16 | - | 41.900595mg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Cut Tape (CT) | - | 74AHCT | e4 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | Decoder/Demultiplexer | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | TR | - | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 2 | 5V | - | - | - | 74AHCT139 | 16 | - | 4 | - | 5V | 1 x 2:4 | Inverting | - | 5V | - | - | - | 2 | - | - | - | - | 50pF | - | - | - | - | 4 | DP4T | 10.5 ns | 2μA | 10.5 ns | AHCT/VHCT/VT | Decoder, Demultiplexer | - | - | - | Single | 110MHz | - | - | - | - | - | 0.008 A | 8.5 ns | - | - | - | - | - | Single Supply | - | - | - | - | - | - | - | STANDARD | - | 1.2mm | - | 3.6mm | 4.4mm | 1.05mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74LVC157ANSRG4 Texas Instruments | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SN74LV157ANSR Texas Instruments | 1058 | - | - | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | 16-SOIC (0.209, 5.30mm Width) | - | 16 | - | 200.686274mg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | 74LV | e4 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | Multiplexer | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | TR | - | - | 2V~5.5V | DUAL | GULL WING | 260 | 4 | 2.5V | - | - | - | 74LV157 | 16 | - | 1 | - | - | 4 x 2:1 | - | 5.5V | 3.3V | - | 2V | 4 | - | - | - | - | - | 50pF | - | - | - | - | 2 | - | 19.5 ns | - | - | LV/LV-A/LVX/H | - | 8 | - | - | Single | 70MHz | - | - | - | - | TRUE | - | - | - | - | - | - | - | Single Supply | 1 | - | - | - | - | - | - | - | - | 2mm | - | 10.3mm | 5.3mm | 1.95mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 74HCT238N Nexperia | 407 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SN74HC151DRG4 Texas Instruments | 79 | - | - | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | 141.690917mg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | 74HC | e4 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | Multiplexer | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | TR | - | - | 2V~6V | DUAL | GULL WING | 260 | 1 | 5V | - | - | - | 74HC151 | 16 | - | 1 | - | 5V | 1 x 8:1 | - | 6V | 2/6V | - | 2V | - | - | - | - | - | - | - | - | - | - | - | 8 | - | 47 ns | - | - | HC | - | 8 | - | - | Single | 28MHz | - | - | - | - | COMPLEMENTARY | - | 63 ns | - | - | - | - | - | Single Supply | 1 | - | - | - | - | - | - | - | - | 1.75mm | - | 9.9mm | 3.91mm | 1.58mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 74LCX257TTR STMicroelectronics | 2500 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | - | 74LCX | - | - | Obsolete | 1 (Unlimited) | - | - | - | Multiplexer | - | - | - | - | - | - | - | - | - | 2V~3.6V | - | - | - | - | - | - | - | - | 74LCX257 | - | - | - | - | - | 4 x 2:1 | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | DPST | 6 ns | - | - | - | Multiplexer, Mux | 8 | - | - | Single | - | - | - | - | - | - | - | - | - | - | - | - | - | Single Supply | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74CBTS16211DGGR Texas Instruments | 49 | - | - | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Surface Mount | Surface Mount | 56-TFSOP (0.240, 6.10mm Width) | - | 56 | - | 252.792698mg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Cut Tape (CT) | - | 74CBTS | e4 | yes | Active | 1 (Unlimited) | 56 | - | EAR99 | Bus Switch | 7Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | TR | - | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 2 | 5V | 0.5mm | - | - | 74CBTS16211 | 56 | - | - | - | 5V | 12 x 1:1 | Non-Inverting | - | 5V | - | 4V | - | - | - | - | - | - | 50pF | 2 | 3μA | - | 64mA | 24 | SPST | 250 ps | 3μA | 9.3 ns | CBT/FST/QS/5C/B | - | - | 3-STATE | - | Single | 200MHz | - | - | - | - | - | - | - | -128mA | 128mA | - | 0.003mA | - | Single Supply | 2 | - | - | - | BIDIRECTIONAL | - | N/A | - | - | 1.2mm | - | 14mm | 6.1mm | 1.15mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() HI1-508/883 Intersil (Renesas Electronics America) | 2000 | - | - | - | - | - | - | - | - | NO | - | - | - | 16 | HARRIS SEMICONDUCTOR | Harris Semiconductor | HI1-508/883 | - | 300 Ω | 125 °C | -55 °C | CERAMIC, GLASS-SEALED | DIP | DIP, DIP16,.3 | DIP16,.3 | RECTANGULAR | IN-LINE | Obsolete | NOT SPECIFIED | 5.74 | No | 15 V | - | - | - | - | - | e0 | - | - | - | - | - | - | - | - | Tin/Lead (Sn/Pb) | - | - | 8542.39.00.01 | Multiplexer or Switches | - | - | CMOS | - | DUAL | THROUGH-HOLE | NOT SPECIFIED | 1 | - | 2.54 mm | unknown | - | - | - | R-GDIP-T16 | - | Not Qualified | - | - | - | - | +-15 V | MILITARY | - | 8 | - | - | - | SINGLE-ENDED MULTIPLEXER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.4 mA | - | -15 V | - | - | - | - | - | - | 50 dB | - | - | - | - | - | BREAK-BEFORE-MAKE | 500 ns | - | 500 ns | - | - | 0.02 A | - | - | - | - | - | - | - | - | - | ||
![]() SN74HCT138DRG4 Texas Instruments | 4280 | - | - | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | 141.690917mg | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | 74HCT | e4 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | Decoder/Demultiplexer | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | TR | - | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | - | - | 74HCT138 | 16 | - | 8 | - | 5V | 1 x 3:8 | Inverting | - | 5V | - | - | - | - | - | - | - | - | 50pF | - | - | - | - | 8 | - | 45 ns | 80μA | 45 ns | HCT | Decoder, Demultiplexer | 3 | - | - | Single | 28MHz | - | - | - | - | - | 0.004 A | - | - | - | - | - | - | Single Supply | - | - | - | - | - | - | - | STANDARD | - | 1.75mm | - | 9.9mm | 3.91mm | 1.58mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MC74VHCT257ADR2G ON Semiconductor | 52320 |
| Datasheet | 35 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2011 | 74VHCT | e3 | yes | Active | 1 (Unlimited) | 16 | - | - | Multiplexer | - | Tin (Sn) | - | - | - | - | TAPE AND REEL | - | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 4 | 5V | - | - | 40 | 74VHCT257 | 16 | - | - | - | 5V | 4 x 2:1 | - | - | 5V | - | - | - | - | - | - | - | - | 50pF | - | - | 200mW | - | - | DPST | 7.9 ns | - | - | AHCT/VHCT | Multiplexer, Mux | - | 3-STATE | Halogen Free | Single | - | - | - | - | - | TRUE | - | - | - | - | - | - | 8 | Single Supply | 1 | 4 | - | - | - | - | - | - | - | - | - | 9.9mm | 3.9mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74AHC138PWRG4 Texas Instruments | 1 |
| - | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | - | 61.887009mg | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | 74AHC | e4 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | Decoder/Demultiplexer | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | TR | - | - | 2V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | - | - | - | 74AHC138 | 16 | - | 8 | - | - | 1 x 3:8 | Inverting | 5.5V | 2/5.5V | - | 2V | - | - | - | - | - | - | 50pF | - | - | - | - | 8 | - | 13 ns | 4μA | 18.5 ns | AHC/VHC/H/U/V | Decoder, Demultiplexer | 3 | - | - | Single | 110MHz | - | - | - | - | - | 0.05 A | - | - | - | - | 0.04mA | - | Single Supply | - | - | - | - | - | - | - | STANDARD | - | 1.2mm | - | 5mm | 4.4mm | 1mm | No | - | ROHS3 Compliant | Lead Free |