- Manufacturer
- Base Part Number
- Circuit
- Factory Lead Time
- JESD-609 Code
- Length
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Pins
- Number of Terminations
- Package / Case
- Packaging
- Part Status
Attribute column
Categories
Logic - Signal Switches, Multiplexers, Decoders
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Number of Elements | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Packing Method | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Output | Pin Count | Number of Outputs | Qualification Status | Output Voltage | Operating Supply Voltage | Circuit | Polarity | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Channels | Number of Circuits | Operating Supply Current | Load Capacitance | Number of Ports | Nominal Supply Current | Power Dissipation | Output Current | Max Supply Current | Number of Bits | Throw Configuration | Propagation Delay | Quiescent Current | Turn On Delay Time | Family | Logic Function | Data Rate | Number of Inputs | Output Characteristics | Halogen Free | Supply Type | Bandwidth | Supply Current-Max (Isup) | Nominal Input Voltage | Output Polarity | Max I(ol) | -3db Bandwidth | Prop. Delay@Nom-Sup | High Level Output Current | Low Level Output Current | Power Supply Current-Max (ICC) | Number of Input Lines | Voltage Supply Source | Independent Circuits | Number of Output Lines | Switch-on Time-Max | Count Direction | Switch-off Time-Max | Translation | Drain to Source Resistance | Input Conditioning | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SN74HC153D Texas Instruments | 1500 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 6 days ago) | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | 141.690917mg | - | - | -40°C~85°C | Tube | - | 74HC | e4 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | Multiplexer | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 2V~6V | DUAL | GULL WING | 260 | 2 | 5V | - | - | 74HC153 | - | 16 | 1 | - | - | 5V | 2 x 4:1 | Non-Inverting | 6V | - | - | 2V | 2 | - | - | - | - | - | 320mW | - | - | 4 | 4PST | 38 ns | 8μA | 220 ns | HC/UH | - | - | 8 | - | - | Single | - | - | - | - | - | - | - | - | - | - | - | Single Supply | 1 | - | - | - | - | - | - | - | 1.75mm | - | 9.9mm | 3.91mm | 1.58mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74CBTLV3257DR Texas Instruments | 10000 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | Gold | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | 141.690917mg | 1 | - | -40°C~85°C TA | Tape & Reel (TR) | - | 74CBTLV | e4 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | Multiplexer/Demultiplexer | 40Ohm | - | - | - | - | TR | 2.3V~3.6V | DUAL | GULL WING | 260 | 4 | 2.5V | - | - | 74CBTLV3257 | - | 16 | 2 | - | - | - | 4 x 1:2 | Non-Inverting | 3.6V | 2.5/3.3V | - | 2.3V | 4 | - | 10μA | - | - | - | - | - | - | - | SPDT | 6.1 ns | 10μA | 6.1 ns | CBTLV/3B | Demultiplexer, Multiplexer | - | 8 | 3-STATE | - | Single | 200MHz | - | - | - | - | - | - | -128mA | 128mA | - | - | Single Supply | - | - | - | - | - | - | - | - | 1.75mm | - | 9.9mm | 3.91mm | 1.58mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74LVC138ADR Texas Instruments | 2513 | - | - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | 141.690917mg | - | - | -40°C~85°C | Cut Tape (CT) | - | 74LVC | e4 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | Decoder/Demultiplexer | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | TR | 1.65V~3.6V | DUAL | GULL WING | 260 | 1 | 1.8V | - | - | 74LVC138 | - | 16 | 8 | - | - | - | 1 x 3:8 | Inverting | - | - | - | - | - | 1 | - | 50pF | - | - | - | - | - | 8 | - | 6.7 ns | 10μA | 22 ns | LVC/LCX/Z | Decoder, Demultiplexer | - | 3 | - | - | Single | 100MHz | - | - | - | 0.024 A | - | - | - | - | - | - | Single Supply | - | - | - | - | - | - | - | STANDARD | 1.75mm | - | 9.9mm | 3.91mm | 1.58mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74CBT3383PWR Texas Instruments | 25000 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Surface Mount | Surface Mount | 24-TSSOP (0.173, 4.40mm Width) | - | 24 | 89.499445mg | - | - | -40°C~85°C | Tape & Reel (TR) | - | 74CBT | e4 | yes | Active | 1 (Unlimited) | 24 | - | EAR99 | Bus FET Exchange Switch | 10Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | TTL COMPATIBLE BUS SWITCH | TR | 4.5V~5.5V | DUAL | GULL WING | 260 | 5 | 5V | 0.65mm | - | 74CBT3383 | - | 24 | - | - | - | 5V | 5 x 2:2 | Non-Inverting | - | 5V | - | - | - | - | - | 50pF | 4 | 250mA | - | 64mA | - | 2 | DPDT | 250 ps | 50μA | 9.2 ns | CBT/FST/QS/5C/B | - | - | 10 | 3-STATE | - | Single | - | - | - | - | - | - | 0.25 ns | -128mA | 128mA | 0.003mA | - | Single Supply | 1 | - | - | BIDIRECTIONAL | - | N/A | - | - | 1.2mm | - | 7.8mm | 4.4mm | 1mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() CD74AC138M Texas Instruments | 188 | - | - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | Gold | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | 141.690917mg | - | - | -55°C~125°C | Tube | - | 74AC | e4 | yes | Active | 1 (Unlimited) | 16 | SMD/SMT | EAR99 | Decoder/Demultiplexer | - | - | - | - | - | - | 1.5V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | - | - | 74AC138 | - | 16 | 8 | - | - | - | 1 x 3:8 | Inverting | 5.5V | - | - | - | - | 1 | - | 50pF | - | - | 725mW | - | - | 8 | - | 138 ns | 8μA | 138 ns | AC | Decoder, Demultiplexer | - | 3 | - | - | Single | 100MHz | - | - | - | 0.024 A | - | - | - | - | - | - | Single Supply | - | - | - | - | - | - | - | STANDARD | 1.75mm | - | 9.9mm | 3.91mm | 1.58mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 74ACT138SCX ON Semiconductor | 800 | - | Datasheet | 35 Weeks | ACTIVE (Last Updated: 2 days ago) | Tin | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | 143mg | - | - | -40°C~85°C | Tape & Reel (TR) | 2003 | 74ACT | e3 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | Decoder/Demultiplexer | - | - | - | - | - | TR | 4.5V~5.5V | DUAL | GULL WING | - | 1 | 5V | - | - | 74ACT138 | - | - | - | - | - | 5V | 1 x 3:8 | Inverting | - | 5V | - | - | - | - | - | 50pF | - | - | - | - | - | - | - | 13 ns | 4μA | 13 ns | ACT | Decoder, Demultiplexer, Demux | - | 3 | - | - | Single | - | - | - | - | 0.024 A | - | - | - | - | - | 1 | Single Supply | - | 8 | - | - | - | - | - | STANDARD | 1.499mm | - | 10mm | 6.198mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() ADG3243BRJZ-REEL7 Analog Devices Inc. | 2189 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 2 weeks ago) | Tin | - | Surface Mount | SOT-23-8 | YES | 8 | - | 2 | - | - | Tape & Reel (TR) | - | - | e3 | no | Active | 1 (Unlimited) | 8 | - | EAR99 | Bus Switch | 12Ohm | - | 85°C | -40°C | - | - | 2.5V 3.3V | DUAL | GULL WING | 260 | 2 | 2.5V | 0.65mm | 40 | ADG3243 | - | 8 | - | Not Qualified | - | - | 1 x 1:1 | - | 3.6V | - | INDUSTRIAL | - | - | - | - | - | 2 | 1μA | - | 25mA | - | 1 | SPST | 225 ps | 1μA | 4.6 ns | - | Translator | 1.5 Gbps | - | 3-STATE | - | Single | - | - | - | TRUE | - | 710MHz | - | -25mA | 25mA | - | - | Single Supply | - | - | - | - | - | - | - | - | - | 1.45mm | - | - | - | - | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() SN74CBT1G125DBVR Texas Instruments | 1000 | - | - | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | Tin | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | 11.198062mg | - | - | -40°C~85°C | Cut Tape (CT) | - | 74CBT | e4 | yes | Active | 1 (Unlimited) | 5 | - | EAR99 | Bus Switch | 20Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | TR | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | - | 74CBT1G125 | - | 5 | - | - | - | 5V | 1 x 1:1 | Non-Inverting | - | 5V | - | 4V | 1 | - | - | - | 2 | 1μA | - | 64mA | - | 1 | SPST | 250 ps | 1μA | 5.5 ns | - | Demultiplexer, Multiplexer | - | - | 3-STATE | - | Single | - | - | - | - | - | - | - | -128mA | 128mA | - | - | Single Supply | - | - | - | BIDIRECTIONAL | - | N/A | - | - | 1.45mm | - | 2.9mm | 1.6mm | 1.2mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74F138DR Texas Instruments | 95 | - | - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | Gold | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | 141.690917mg | - | - | 0°C~70°C | Cut Tape (CT) | - | 74F | e4 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | Decoder/Demultiplexer | - | - | - | - | - | TR | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | - | 74F138 | - | 16 | 8 | - | - | 5V | 1 x 3:8 | Inverting | - | 5V | - | - | - | 1 | - | 50pF | - | - | - | - | - | 8 | - | 9 ns | 13mA | 9 ns | F/FAST | Decoder, Demultiplexer | - | 3 | - | - | Single | 70MHz | - | - | - | 0.02 A | - | - | - | - | 20mA | - | Single Supply | - | - | - | - | - | - | - | STANDARD | 1.75mm | - | 9.9mm | 3.91mm | 1.58mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74HCT157DR Texas Instruments | 13799 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | 141.690917mg | - | - | -40°C~85°C | Tape & Reel (TR) | - | 74HCT | e4 | yes | Active | 1 (Unlimited) | 16 | - | - | Multiplexer | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | TR | 4.5V~5.5V | DUAL | GULL WING | 260 | 4 | 5V | - | - | 74HCT157 | - | 16 | 1 | - | - | 5V | 4 x 2:1 | - | - | 5V | - | - | 4 | - | - | - | - | - | - | - | - | 2 | - | 38 ns | - | - | HCT | - | - | 8 | - | - | Single | - | - | - | TRUE | 0.006 A | - | - | - | - | - | - | Single Supply | 1 | - | - | - | - | - | - | - | 1.75mm | - | 9.9mm | 3.91mm | 1.58mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74F138N Texas Instruments | 20 | - | - | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | - | 16 | 951.693491mg | - | - | 0°C~70°C | Tube | - | 74F | e4 | - | Active | 1 (Unlimited) | 16 | - | EAR99 | Decoder/Demultiplexer | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 4.5V~5.5V | DUAL | - | - | 1 | 5V | 2.54mm | - | 74F138 | - | 16 | 8 | - | - | 5V | 1 x 3:8 | Inverting | - | 5V | - | - | - | 1 | - | 50pF | - | - | 320mW | 40mA | - | 8 | - | 9 ns | - | 9 ns | F/FAST | Decoder, Demultiplexer | - | 3 | - | - | Single | - | - | - | - | 0.02 A | - | - | - | - | 20mA | - | Single Supply | - | - | - | - | - | - | - | STANDARD | 5.08mm | - | 19.3mm | 6.35mm | 3.9mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN65LVCP22PWR Texas Instruments | 69 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | - | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | YES | 16 | 62.99264mg | - | - | -40°C~85°C | Tape & Reel (TR) | - | 65LVCP | e4 | yes | Active | 1 (Unlimited) | 16 | - | - | Crosspoint Switch | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 3V~3.6V | DUAL | GULL WING | 260 | 1 | 3.3V | - | - | 65LVCP22 | SEPARATE OUTPUT | 16 | - | - | - | 3.3V | 1 x 2:2 | - | 3.6V | - | - | 3V | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 Gbps | - | - | - | Single | - | 0.087mA | - | - | - | - | - | - | - | - | - | Single Supply | 1 | - | 4ns | - | 4ns | - | - | - | 1.2mm | - | 5mm | 4.4mm | 1mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74AHC138DR Texas Instruments | 2300 | - | - | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | Gold | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | 141.690917mg | - | - | -40°C~85°C | Tape & Reel (TR) | - | 74AHC | e4 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | Decoder/Demultiplexer | - | - | - | - | - | TR | 2V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | - | - | 74AHC138 | - | 16 | 8 | - | - | - | 1 x 3:8 | Inverting | 5.5V | 2/5.5V | - | 2V | - | 1 | - | 50pF | - | - | 600mW | - | - | 8 | - | 13 ns | 4μA | 18.5 ns | AHC/VHC/H/U/V | Decoder, Demultiplexer | - | 3 | - | - | Single | 110MHz | - | - | - | 0.05 A | - | - | - | - | 0.04mA | - | Single Supply | - | - | - | - | - | - | - | STANDARD | 1.75mm | - | 9.9mm | 3.91mm | 1.58mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74CBTLV3245ADGVR Texas Instruments | 5000 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 20-TFSOP (0.173, 4.40mm Width) | - | 20 | 60.186038mg | - | - | -40°C~85°C | Cut Tape (CT) | - | 74CBTLV | e4 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | Bus Switch | 7Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | WITH DIRECTION CONTROL | TR | 2.3V~3.6V | DUAL | GULL WING | 260 | 1 | 2.5V | 0.4mm | - | 74CBTLV3245 | - | 20 | - | - | - | 3.3V | 8 x 1:1 | Non-Inverting | 3.6V | - | - | 2.3V | - | - | - | 50pF | 2 | 20μA | - | 64mA | - | 8 | SPST | 6.4 ns | 20μA | 6.4 ns | CBTLV/3B | - | - | - | 3-STATE | - | Single | 200MHz | - | - | - | - | - | 0.25 ns | -128mA | 128mA | - | - | Single Supply | 1 | - | - | BIDIRECTIONAL | - | - | - | - | 1.2mm | - | 5mm | 4.4mm | 1.05mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74LS153N Texas Instruments | 25 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | - | 16 | 951.693491mg | - | - | 0°C~70°C | Tube | - | 74LS | e4 | - | Active | 1 (Unlimited) | 16 | - | EAR99 | Multiplexer | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 4.75V~5.25V | DUAL | - | - | 2 | 5V | - | - | 74LS153 | - | 16 | 1 | - | - | 5V | 2 x 4:1 | Non-Inverting | - | 5V | - | - | 2 | - | - | - | - | - | 31mW | - | - | 4 | 4PST | 26 ns | 6.2mA | - | LS | - | - | 8 | - | - | Single | 35MHz | - | - | - | - | - | - | - | - | - | - | Single Supply | 1 | - | - | - | - | - | - | - | 5.08mm | - | 19.3mm | 6.35mm | 3.9mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74HCT157N Texas Instruments | 125 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | - | 16 | 951.693491mg | - | - | -40°C~85°C | Tube | - | 74HCT | e4 | - | Active | 1 (Unlimited) | 16 | - | EAR99 | Multiplexer | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 4.5V~5.5V | DUAL | - | - | 4 | 5V | - | - | 74HCT157 | - | 16 | 1 | - | - | 5V | 4 x 2:1 | Non-Inverting | - | 5V | - | - | 4 | - | - | - | - | - | - | - | - | 2 | DPST | 38 ns | 8μA | 42 ns | HCT | - | - | 8 | - | - | Single | - | - | - | - | 0.006 A | - | - | - | - | - | - | Single Supply | 1 | - | - | - | - | - | - | - | 5.08mm | - | 19.3mm | 6.35mm | 3.9mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74CBTLV3383DBQR Texas Instruments | 1666 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 24-SSOP (0.154, 3.90mm Width) | - | 24 | 129.500622mg | - | - | -40°C~85°C | Tape & Reel (TR) | - | 74CBTLV | e4 | yes | Active | 2 (1 Year) | 24 | - | EAR99 | Bus FET Exchange Switch | 27Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | TTL COMPATIBLE BUS SWITCH | TR | 2.3V~3.6V | DUAL | GULL WING | 260 | 1 | 2.5V | 0.64mm | - | 74CBTLV3383 | - | 24 | - | - | - | - | 5 x 2:2 | Non-Inverting | 3.6V | 2.5/3.3V | - | 2.3V | - | - | - | - | 4 | 250mA | - | 64mA | - | 10 | DPDT | 250 ps | - | - | CBTLV/3B | - | - | - | 3-STATE | - | Single | 200MHz | - | - | - | - | - | 0.25 ns | -128mA | 128mA | - | - | Single Supply | 1 | - | - | BIDIRECTIONAL | - | N/A | - | - | 1.75mm | - | 8.65mm | 3.9mm | 1.5mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74CBT1G125DCKR Texas Instruments | 3000 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | - | 5 | 2.494758mg | 1 | - | -40°C~85°C | Tape & Reel (TR) | - | 74CBT | e4 | yes | Active | 1 (Unlimited) | 5 | - | EAR99 | Bus Switch | 20Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | TR | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | - | 74CBT1G125 | - | 5 | - | - | - | 5V | 1 x 1:1 | Non-Inverting | - | 5V | - | 4V | - | - | - | - | 2 | 1μA | - | - | - | 1 | SPST | 5.5 ns | 1μA | 5.5 ns | - | - | - | - | 3-STATE | - | Single | - | - | - | - | - | - | - | -128mA | 128mA | - | - | Single Supply | - | - | - | BIDIRECTIONAL | - | N/A | - | - | 1.1mm | - | 2mm | 1.25mm | 900μm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MC74ACT138DR2G ON Semiconductor | 114 |
| Datasheet | 32 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | 2006 | 74ACT | e3 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | Decoder/Demultiplexer | - | Tin (Sn) | - | - | - | TAPE AND REEL | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | 40 | 74ACT138 | - | 16 | - | - | - | 5V | 1 x 3:8 | Inverting | - | 5V | - | - | - | - | - | 50pF | - | - | - | - | - | - | - | 13 ns | 8μA | 13 ns | ACT | Decoder, Demultiplexer, Demux | - | 3 | - | Halogen Free | Single | - | - | - | - | 0.024 A | - | - | - | - | - | 1 | Single Supply | - | 8 | - | - | - | - | - | STANDARD | - | - | 9.9mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74CB3Q3306APWR Texas Instruments | 1275 | - | - | 8 Weeks | ACTIVE (Last Updated: 1 day ago) | Tin | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | 8 | 39.008944mg | - | - | -40°C~85°C | Cut Tape (CT) | - | 74CB | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Bus Switch | 9Ohm | - | - | - | - | TR | 2.3V~3.6V | DUAL | GULL WING | 260 | 2 | 2.5V | 0.65mm | - | 74CB3Q3306 | - | 8 | - | - | 5.5V | - | 1 x 1:1 | Non-Inverting | 3.6V | - | - | - | 2 | - | - | - | 2 | - | - | 30A | 700μA | 1 | SPST | 6.5 ns | 700μA | 6.5 ns | - | - | - | - | 3-STATE | - | Single | 500MHz | - | 1.7V | - | - | - | - | -64mA | 64mA | - | - | Single Supply | - | - | - | BIDIRECTIONAL | - | - | 4Ohm | - | 1.2mm | - | 3mm | 4.4mm | 1mm | No | No SVHC | ROHS3 Compliant | Lead Free |