- Manufacturer
- Base Part Number
- Circuit
- Factory Lead Time
- JESD-609 Code
- Length
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Pins
- Number of Terminations
- Package / Case
- Packaging
- Part Status
Attribute column
Categories
Logic - Signal Switches, Multiplexers, Decoders
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Number of Terminals | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Shape | Package Style | Part Life Cycle Code | Risk Rank | Supply Voltage-Nom (Vsup) | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Packing Method | Technology | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Max Output Current | Operating Supply Voltage | Circuit | Polarity | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Channels | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Load Capacitance | Number of Ports | Nominal Supply Current | Power Dissipation | Output Current | Number of Bits | Throw Configuration | Propagation Delay | Quiescent Current | Turn On Delay Time | Family | Logic Function | Number of Inputs | Max Input Voltage | Output Characteristics | Halogen Free | Supply Type | Seated Height-Max | Bandwidth | Output Polarity | Logic IC Type | Max I(ol) | Number of Gates | Prop. Delay@Nom-Sup | High Level Output Current | Propagation Delay (tpd) | Low Level Output Current | Power Supply Current-Max (ICC) | Number of Input Lines | Voltage Supply Source | Independent Circuits | Number of Output Lines | Count Direction | Input Conditioning | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SN74AHC158DBR Texas Instruments | 2000 |
| Datasheet | - | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 16-SSOP (0.209, 5.30mm Width) | - | 16 | - | 128.593437mg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Cut Tape (CT) | - | 74AHC | e4 | yes | Discontinued | 1 (Unlimited) | 16 | - | EAR99 | Multiplexer | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | TR | - | 2V~5.5V | DUAL | GULL WING | 260 | 4 | 3.3V | 0.65mm | - | - | 74AHC158 | 16 | - | 1 | - | - | - | 4 x 2:1 | Inverting | 5.5V | - | - | 2V | 4 | - | - | - | - | 50pF | - | - | 300mW | - | 2 | DPST | 8.4 ns | - | - | AHC/VHC/H/U/V | - | - | - | - | - | Single | - | - | - | - | 0.05 A | - | 9.5 ns | - | - | - | - | - | Single Supply | 1 | - | - | - | 2mm | - | 6.2mm | 5.3mm | 1.95mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 74HC154DB,118 Nexperia USA Inc. | In Stock | - | Datasheet | 4 Weeks | - | - | - | Surface Mount | 24-SSOP (0.209, 5.30mm Width) | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2013 | 74HC | e4 | - | Active | 1 (Unlimited) | 24 | - | - | Decoder/Demultiplexer | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 2 ENABLE INPUTS | - | - | - | 2V~6V | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | - | 30 | 74HC154 | 24 | R-PDSO-G24 | - | Not Qualified | - | - | 1 x 4:16 | - | 6V | - | - | 2V | - | - | - | - | - | 50pF | - | - | - | - | - | - | - | - | - | HC/UH | - | - | - | - | - | - | - | - | INVERTED | - | - | - | - | - | 225 ns | - | - | - | Single Supply | 1 | - | - | STANDARD | - | 2mm | 8.2mm | 5.3mm | - | - | - | ROHS3 Compliant | - | ||
![]() 74ACT251SCX ON Semiconductor | In Stock | - | Datasheet | - | - | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | - | 16-SOIC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | 74ACT | - | - | Obsolete | 1 (Unlimited) | - | - | - | Multiplexer | - | - | - | - | - | - | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | - | 74ACT251 | - | - | - | - | - | - | 1 x 8:1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single Supply | 1 | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 74HC151PW,118 Nexperia USA Inc. | 89 |
| Datasheet | 4 Weeks | - | Gold | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2013 | 74HC | e4 | - | Active | 1 (Unlimited) | 16 | - | - | Multiplexer | - | - | - | - | - | - | - | - | 2V~6V | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | - | 30 | 74HC151 | 16 | - | 1 | - | - | 5V | 1 x 8:1 | - | 6V | - | - | 2V | - | - | - | - | - | 50pF | - | - | 500mW | - | - | - | 31 ns | - | - | HC/UH | - | - | - | - | - | Single | - | - | COMPLEMENTARY | - | - | - | - | - | - | - | - | 8 | Single Supply | - | - | - | - | - | - | 5mm | 4.4mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74LVC2G157YEAR Texas Instruments | 3000 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 8-XFBGA, DSBGA | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Cut Tape (CT) | - | 74LVC | - | - | Obsolete | 1 (Unlimited) | 8 | - | - | Multiplexer | - | - | - | - | - | - | TAPE AND REEL | - | 1.65V~5.5V | BOTTOM | BALL | NOT SPECIFIED | 1 | 1.8V | 0.5mm | not_compliant | NOT SPECIFIED | 74LVC2G157 | 8 | - | 1 | Not Qualified | - | - | 1 x 2:1 | Non-Inverting | 5.5V | 3.3V | - | - | - | - | - | - | - | 50pF | - | - | - | - | - | SPDT | - | - | - | LVC/LCX/Z | - | - | - | 3-STATE | - | Single | - | - | - | - | 0.024 A | - | 6 ns | - | - | - | - | - | Single Supply | 1 | - | - | - | - | 0.5mm | - | 0.9mm | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() 74HCT238D,653 Nexperia USA Inc. | 27500 | - | Datasheet | 4 Weeks | - | Gold | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2013 | 74HCT | e4 | - | Active | 1 (Unlimited) | 16 | - | - | Decoder/Demultiplexer | - | - | - | - | - | - | - | - | 4.5V~5.5V | DUAL | GULL WING | - | 1 | 5V | - | - | - | 74HCT238 | 16 | - | - | - | - | 5V | 1 x 3:8 | Non-Inverting | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 ns | 8μA | 56 ns | HCT | Decoder, Demultiplexer, Demux | - | - | - | - | Single | - | - | - | - | - | - | - | - | - | - | - | 3 | Single Supply | 1 | 8 | - | STANDARD | - | - | 9.9mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() SY10EL57ZG Microchip Technology | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tube | 2010 | 10EL | e4 | - | Obsolete | 1 (Unlimited) | 16 | - | - | Multiplexer | - | NICKEL PALLADIUM GOLD | - | - | - | - | - | - | 4.2V~5.7V | - | GULL WING | - | 1 | - | - | - | - | 10EL57 | - | - | 1 | - | - | - | 4 x 2:1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4PST | 560 ps | - | - | - | Mux | - | -720mV | - | - | Dual | - | - | COMPLEMENTARY | - | - | - | - | - | - | - | - | 4 | Dual Supply | - | - | - | - | - | - | 9.93mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() MM74HC157N ON Semiconductor | 7883 | - | Datasheet | - | - | - | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | - | 16 | 16-PDIP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tube | 1999 | 74HC | - | - | Obsolete | 1 (Unlimited) | - | Through Hole | - | Multiplexer | - | - | 85°C | -40°C | - | - | - | - | 2V~6V | - | - | - | - | - | - | - | - | 74HC157 | - | - | 4 | - | 5.2mA | - | 4 x 2:1 | Non-Inverting | - | - | - | - | 4 | 4 | 6V | 2V | - | - | - | - | 600mW | - | - | DPST | 21 ns | - | - | - | Multiplexer, Mux | 8 | - | - | - | Single | - | - | - | - | - | 4 | - | 5.2mA | - | 5.2mA | - | 2 | Single Supply | 1 | 1 | - | - | - | - | - | - | - | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() ADG3246BRUZ-REEL7 Analog Devices Inc. | In Stock | - | Datasheet | - | - | Tin | - | Surface Mount | 24-TSSOP (0.173, 4.40mm Width) | YES | 24 | - | 211.997734mg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | - | e3 | yes | Obsolete | 1 (Unlimited) | 24 | - | EAR99 | Bus Switch | 15Ohm | - | - | - | - | - | - | - | 2.5V 3.3V | DUAL | GULL WING | 260 | 10 | 2.5V | 0.65mm | - | 40 | ADG3246 | 24 | - | - | - | - | - | 10 x 1:1 | - | 3.6V | - | - | 2.3V | - | - | - | - | 1μA | - | 2 | - | - | - | 10 | SPST | 225 ps | 650μA | 4.8 ns | - | - | - | - | 3-STATE | - | Single | - | - | TRUE | - | - | - | - | -25mA | - | 25mA | - | - | Single Supply | 1 | - | - | - | - | - | 7.8mm | 4.4mm | - | No | - | ROHS3 Compliant | Contains Lead | ||
![]() CY74FCT138ATSOC Texas Instruments | 18 | - | - | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | Gold | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 16 | - | 420.395078mg | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tube | - | 74FCT | e4 | yes | Active | 1 (Unlimited) | 16 | SMD/SMT | EAR99 | Decoder/Demultiplexer | - | - | - | - | - | - | - | - | 4.75V~5.25V | DUAL | GULL WING | 260 | 1 | 5V | - | - | - | 74FCT138 | 16 | - | 8 | - | 64mA | 5V | 1 x 3:8 | Inverting | - | 5V | - | - | - | - | - | - | - | 50pF | - | - | - | - | 8 | - | 6 ns | - | 5.9 ns | FCT | Decoder, Demultiplexer, Demux | 3 | - | - | - | Single | - | 70MHz | - | - | 0.064 A | - | - | - | - | - | 0.2mA | - | Single Supply | - | - | - | STANDARD | 2.65mm | - | 10.3mm | 7.5mm | 2.35mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74CBT3244RGYR Texas Instruments | In Stock |
| - | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | 20-VFQFN Exposed Pad | - | 20 | - | 43.006227mg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Cut Tape (CT) | - | 74CBT | e4 | yes | Active | 2 (1 Year) | 20 | - | EAR99 | Bus Switch | 7Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | TR | - | 4.5V~5.5V | QUAD | - | 260 | 2 | 5V | 0.5mm | - | - | 74CBT3244 | 20 | - | - | - | - | 5V | 4 x 1:1 | Non-Inverting | - | 5V | - | - | - | - | - | - | - | 50pF | 2 | 50μA | - | 64mA | 8 | SPST | 250 ps | 50μA | 8.9 ns | CBT/FST/QS/5C/B | - | - | - | 3-STATE | - | Single | - | 200MHz | - | - | - | - | - | -128mA | - | 128mA | 0.003mA | - | Single Supply | 2 | - | BIDIRECTIONAL | - | 1mm | - | 4.5mm | 3.5mm | 900μm | No | - | ROHS3 Compliant | Lead Free | ||
![]() NLV74HC151ADTR2G ON Semiconductor | 15000 |
| Datasheet | 2 Weeks | ACTIVE (Last Updated: 6 days ago) | - | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive grade | -55°C~125°C | Tape & Reel (TR) | 2006 | Automotive, AEC-Q100, 74HC | e4 | yes | Active | 1 (Unlimited) | 16 | - | - | Data Selector/Multiplexer | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | TAPE AND REEL | - | 2V~6V | DUAL | GULL WING | - | 1 | 4.5V | 0.65mm | - | - | - | 16 | - | 1 | Not Qualified | - | - | 1 x 8:1 | - | 6V | 2/6V | - | 2V | - | - | - | - | - | 50pF | - | - | - | - | - | - | - | - | - | HC/UH | - | - | - | 3-STATE | - | Single | - | - | COMPLEMENTARY | - | 0.004 A | - | 56 ns | - | 280 ns | - | - | - | Single Supply | 1 | - | - | - | - | - | 5mm | 4.4mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() SN74AS157D Texas Instruments | 45 | - | - | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | 141.690917mg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~70°C | Tube | - | 74AS | e4 | yes | Active | 1 (Unlimited) | 16 | - | - | Multiplexer | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 4 | 5V | - | - | - | 74AS157 | 16 | - | 1 | - | - | 5V | 4 x 2:1 | - | - | 5V | - | - | 4 | - | - | - | - | 50pF | - | - | - | - | 2 | - | 6 ns | - | - | AS | - | 8 | - | - | - | Single | - | 125MHz | TRUE | - | - | - | - | - | - | - | - | - | Single Supply | 1 | - | - | - | 1.75mm | - | 9.9mm | 3.91mm | 1.58mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() QS34XVH2245Q3G8 Renesas Electronics America Inc. | 10000 | - | Datasheet | 12 Weeks | - | - | - | Surface Mount | 80-FSOP (0.154, 3.90mm Width) | - | - | 80-QVSOP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | 34XVH | - | - | Active | 3 (168 Hours) | - | - | - | Bus Switch | - | - | - | - | - | - | - | - | 2.3V~3.6V | - | - | - | - | - | - | - | - | 34XVH2245 | - | - | - | - | - | - | 1 x 8:1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single Supply | 4 | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() M74HC151YTTR STMicroelectronics | 2500 |
| Datasheet | 12 Weeks | ACTIVE (Last Updated: 7 months ago) | - | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | 74HC | - | - | Active | 1 (Unlimited) | - | - | - | Multiplexer | - | - | - | - | - | - | - | - | 2V~6V | - | - | - | - | - | - | - | - | M74HC151 | - | - | - | - | - | - | 1 x 8:1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single Supply | 1 | - | - | - | 1.05mm | - | 5.1mm | 4.8mm | - | - | - | ROHS3 Compliant | - | ||
![]() MC74LCX157DR2 ON Semiconductor | In Stock | - | Datasheet | - | - | - | - | - | - | YES | - | - | - | 16 | MOTOROLA INC | Motorola Semiconductor Products | MC74LCX157DR2 | - | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, | RECTANGULAR | SMALL OUTLINE | Transferred | 5.61 | 3.3 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8542.39.00.01 | - | CMOS | - | DUAL | GULL WING | - | 4 | - | 1.27 mm | unknown | - | - | - | R-PDSO-G16 | 1 | Not Qualified | - | - | - | - | 3.6 V | - | INDUSTRIAL | 2 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LVC/LCX/Z | - | 2 | - | - | - | - | 1.75 mm | - | TRUE | MULTIPLEXER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 9.9 mm | 3.9 mm | - | - | - | - | - | ||
![]() MC10H161FN ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 20-LCC (J-Lead) | - | 20 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~75°C | Tube | 2006 | 10H | e0 | - | Obsolete | 1 (Unlimited) | 20 | - | EAR99 | Decoder | - | - | - | - | - | - | RAIL | - | -4.94V~-5.46V | QUAD | J BEND | 240 | 1 | - | - | not_compliant | 30 | 10H161 | 20 | - | - | Not Qualified | - | - | 1 x 3:8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6 | - | 2.1 ns | - | - | 10H | - | - | - | OPEN-EMITTER | - | Dual | - | - | INVERTED | - | - | - | 2.2 ns | - | - | - | - | - | Dual Supply | 1 | 8 | - | STANDARD | - | 4.57mm | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() PI3CH480LE Diodes Incorporated | 10 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Industrial grade | -40°C~85°C | Tube | 2014 | - | e3 | - | Active | 1 (Unlimited) | 16 | - | EAR99 | Multiplexer/Demultiplexer | - | - | - | - | ALSO OPERATES AT 3.3V SUPPLY | - | - | - | 2.25V~3.6V | DUAL | GULL WING | 260 | 4 | 2.5V | 0.65mm | - | 30 | 3CH480 | - | - | 1 | - | - | - | 4 x 2:1 | - | 2.75V | 2.5/3.3V | - | 2.25V | - | 4 | - | - | - | - | - | - | - | - | 8 | SPDT | 300 ps | 800μA | 15 ns | 3CH | Demultiplexer, Multiplexer | - | - | 3-STATE | - | Single | - | - | TRUE | - | - | - | - | -120mA | - | 120mA | - | - | Single Supply | 1 | - | - | - | - | - | 5mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74LVC1G29DCUT Texas Instruments | 35280 | - | - | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | Gold | Surface Mount | Surface Mount | 8-VFSOP (0.091, 2.30mm Width) | - | 8 | - | 9.610488mg | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | 74LVC | e4 | yes | Active | 1 (Unlimited) | 8 | SMD/SMT | EAR99 | Decoder/Demultiplexer | - | - | - | - | - | - | TR | - | 1.65V~5.5V | DUAL | GULL WING | 260 | 1 | 1.8V | 0.5mm | - | - | 74LVC1G29 | 8 | - | 3 | - | 32mA | - | 1 x 2:3 | Inverting | 5.5V | - | - | - | - | - | - | - | - | 50pF | - | - | - | - | 1 | - | 15.8 ns | 10μA | 15.8 ns | LVC/LCX/Z | Decoder, Demultiplexer, Demux | 2 | - | - | - | Single | - | - | - | - | - | - | - | - | - | - | - | - | Single Supply | - | - | - | STANDARD | 900μm | - | 2.3mm | 2mm | 850μm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MC74HC151ADTG ON Semiconductor | 50000 |
| Datasheet | 45 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tube | 2006 | 74HC | e4 | yes | Active | 1 (Unlimited) | 16 | - | - | Data Selector/Multiplexer | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | - | 2V~6V | DUAL | GULL WING | - | 1 | 4.5V | 0.65mm | - | - | 74HC151 | 16 | - | 1 | - | - | - | 1 x 8:1 | - | 6V | 2/6V | - | 2V | - | - | - | - | - | 50pF | - | - | - | - | - | - | - | - | - | HC/UH | Multiplexer, Mux | 8 | - | 3-STATE | Halogen Free | Single | - | - | COMPLEMENTARY | - | 0.004 A | - | 56 ns | - | - | - | - | - | Single Supply | 1 | - | - | - | - | - | 5mm | 4.4mm | - | No | - | ROHS3 Compliant | Lead Free |