- Manufacturer
- Base Part Number
- Circuit
- Factory Lead Time
- JESD-609 Code
- Length
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Pins
- Number of Terminations
- Package / Case
- Packaging
- Part Status
Attribute column
Categories
Logic - Signal Switches, Multiplexers, Decoders
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Number of Elements | Turn Off Delay Time | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Additional Feature | Packing Method | Max Power Dissipation | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Max Output Current | Operating Supply Voltage | Circuit | Polarity | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Channels | Load Capacitance | Number of Ports | Nominal Supply Current | Power Dissipation | Output Current | Number of Bits | Throw Configuration | Propagation Delay | Quiescent Current | Turn On Delay Time | Family | Logic Function | Number of Inputs | Output Characteristics | Halogen Free | Supply Type | Bandwidth | Output Polarity | Max I(ol) | Prop. Delay@Nom-Sup | High Level Output Current | Propagation Delay (tpd) | Low Level Output Current | Off-state Isolation-Nom | Power Supply Current-Max (ICC) | Number of Input Lines | Voltage Supply Source | Independent Circuits | Number of Output Lines | Count Direction | Translation | Input Conditioning | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PI3VT3306UEX Diodes Incorporated | 25000 | - | Datasheet | 9 Weeks | - | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | 2 | - | - | -40°C~85°C | Tape & Reel (TR) | 2004 | - | e3 | - | Obsolete | 1 (Unlimited) | 8 | - | EAR99 | Bus Switch | 25Ohm | Matte Tin (Sn) | - | - | - | 2.3V~2.7V 3V~3.6V | DUAL | GULL WING | 260 | 1 | 3.3V | 0.65mm | - | 40 | 3306 | - | - | - | - | - | - | 1 x 1:1 | - | 3.63V | - | - | - | - | 2 | - | - | - | 2 | SPST | 250 ps | 3μA | 9.8 ns | 3VT | Demultiplexer, Multiplexer | - | 3-STATE | - | Single | - | TRUE | - | - | -120mA | - | 120mA | - | - | - | Single Supply | - | - | - | - | - | - | 1.1mm | 3mm | 3mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() FST16233MTD ON Semiconductor | 50 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 56-TFSOP (0.240, 6.10mm Width) | - | 56 | - | - | - | - | -40°C~85°C | Tube | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | Multiplexer/Demultiplexer | - | - | - | - | - | 4V~5.5V | - | - | - | - | - | - | - | - | 16233 | - | - | - | - | - | 5V | 8 x 1:2 | - | - | - | - | - | - | - | - | - | - | 32 | - | 250 ps | 3μA | 7.8 ns | - | - | - | - | - | Single | - | - | - | - | - | - | 128mA | - | - | - | Single Supply | 2 | 16 | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() PI3VT3245-AQE Diodes Incorporated | 4500 | - | Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | 20-SSOP (0.154, 3.90mm Width) | - | - | - | - | - | - | -40°C~85°C | Tube | 2012 | - | - | - | Active | 1 (Unlimited) | 20 | - | EAR99 | Bus Switch | - | - | ALSO OPERATES AT 2.5 V SUPPLY | - | - | 2.3V~2.7V 3V~3.6V | DUAL | GULL WING | NOT SPECIFIED | 1 | 3.3V | 0.635mm | - | NOT SPECIFIED | - | - | R-PDSO-G20 | - | - | - | - | 8 x 1:1 | - | 3.63V | - | 2.97V | - | - | 2 | - | - | - | 8 | - | - | - | - | 3VT | - | - | 3-STATE | - | Single | - | TRUE | - | - | - | 0.25 ns | - | - | - | - | Single Supply | 1 | - | - | - | - | - | - | 8.65mm | 3.9mm | - | - | - | ROHS3 Compliant | - | ||
![]() SN74HC157DBR Texas Instruments | 2000 | - | - | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | 16-SSOP (0.209, 5.30mm Width) | - | 16 | 128.593437mg | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | 74HC | e4 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | Multiplexer | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | - | 2V~6V | DUAL | GULL WING | 260 | 4 | 5V | 0.65mm | - | - | 74HC157 | 16 | - | 1 | - | - | 5V | 4 x 2:1 | - | 6V | - | 2V | 4 | 50pF | - | - | - | - | 2 | - | 33 ns | - | - | HC/UH | - | 8 | - | - | Single | 28MHz | TRUE | - | - | - | - | - | - | - | - | Single Supply | 1 | - | - | - | - | 2mm | - | 6.2mm | 5.3mm | 1.95mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74CBT3345CPWR Texas Instruments | 45 | - | - | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | - | 20 | 76.997305mg | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | 74CBT | e4 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | Bus Switch | 12Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | - | - | 74CBT3345 | 20 | - | - | - | - | 5V | 8 x 1:1 | - | - | 5V | 4V | - | - | 2 | 3μA | - | 64mA | 8 | SPST | 150 ps | 3μA | 5.8 ns | CBT/FST/QS/5C/B | - | - | 3-STATE | - | Single | 200MHz | TRUE | - | - | -128mA | - | 128mA | - | 0.05mA | - | Single Supply | 1 | - | BIDIRECTIONAL | N/A | - | 1.2mm | - | 6.5mm | 4.4mm | 1mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MC10E171FN ON Semiconductor | 275 |
| Datasheet | - | - | - | Surface Mount | Surface Mount | 28-LCC (J-Lead) | - | 28 | - | - | - | - | 0°C~85°C | Tube | 1996 | 10E | e0 | - | Obsolete | 3 (168 Hours) | 28 | - | - | Differential Digital Multiplexer | - | Tin/Lead (Sn/Pb) | - | - | - | 4.2V~5.5V -4.2V~-5.5V | QUAD | J BEND | 240 | 3 | 5V | - | not_compliant | 30 | 10E171 | 28 | - | 1 | Not Qualified | - | - | 3 x 4:1 | - | 5.5V | -5.2V | - | - | - | - | - | - | - | 3 | - | 650 ps | - | - | 10E | Mux | 12 | OPEN-EMITTER | - | Dual | - | COMPLEMENTARY | - | 0.65 ns | - | - | - | - | 67mA | 4 | Dual Supply | 1 | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() FST3257MTC ON Semiconductor | 506 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | 173mg | - | - | - | -40°C~85°C | Tube | 2009 | - | - | yes | Obsolete | 1 (Unlimited) | - | - | - | Multiplexer/Demultiplexer | - | - | - | - | - | 3V~5.5V | - | - | - | - | - | - | - | - | 3257 | - | - | - | - | - | - | 4 x 2:1 | - | - | - | - | - | - | - | - | - | - | 8 | SPDT | 250 ps | 3μA | 9.9 ns | - | Multiplexer | - | - | - | Single | - | - | - | - | - | - | - | - | - | - | Single Supply | 1 | 4 | - | - | - | - | - | - | - | - | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() 74LVX138MTC ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | 173mg | - | - | - | -40°C~85°C | Tube | - | 74LVX | - | yes | Obsolete | 1 (Unlimited) | 16 | - | - | Decoder/Demultiplexer | - | - | - | - | - | 2V~3.6V | DUAL | GULL WING | - | 1 | 2.7V | 0.65mm | - | - | 74LVX138 | - | - | - | - | - | 3.3V | 1 x 3:8 | Inverting | - | - | 2V | - | - | - | - | 180mW | - | - | - | 23 ns | 4μA | 23 ns | LV/LV-A/LVX/H | Decoder, Demultiplexer, Demux | 3 | - | - | Single | - | - | - | - | - | - | - | - | - | 1 | Single Supply | - | 8 | - | - | STANDARD | - | - | 5mm | 4.4mm | - | No | - | RoHS Compliant | Lead Free | ||
![]() NLV74HC238ADR2G ON Semiconductor | 1895 |
| Datasheet | 51 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | - | - | Automotive grade | -55°C~125°C | Tape & Reel (TR) | 2006 | 74HC | e3 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | Decoder/Demultiplexer | - | Tin (Sn) | - | - | - | 2V~6V | DUAL | GULL WING | - | 1 | 5V | - | - | - | - | 16 | - | - | - | - | - | 1 x 3:8 | - | 6V | - | 2V | - | - | - | - | - | - | - | - | - | - | - | HC/UH | Decoder, Demultiplexer | - | - | Halogen Free | Single | - | TRUE | - | - | - | - | - | - | - | - | Single Supply | 1 | - | - | - | STANDARD | - | - | 9.9mm | 3.9mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74LV138ATPWT Texas Instruments | 10 |
| - | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | 61.887009mg | 1 | - | - | -40°C~125°C | Tape & Reel (TR) | - | 74LV | e4 | yes | Active | 1 (Unlimited) | 16 | SMD/SMT | EAR99 | Decoder/Demultiplexer | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | - | - | 74LV138 | 16 | - | 8 | - | 12mA | 5V | 1 x 3:8 | Inverting | - | 5V | - | - | 50pF | - | - | - | - | 8 | - | 13 ns | 2μA | 14 ns | LV/LV-A/LVX/H | Decoder, Demultiplexer | 3 | - | - | Single | 70MHz | - | - | - | - | - | - | - | 0.02mA | - | Single Supply | - | - | - | - | STANDARD | 1.2mm | - | 5mm | 4.4mm | 1mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 74HC139N,652 NXP USA Inc. | In Stock | - | Datasheet | - | - | - | - | Through Hole | 16-DIP (0.300, 7.62mm) | NO | - | - | - | - | - | -40°C~125°C | Tube | 1997 | 74HC | e4 | - | Obsolete | 1 (Unlimited) | 16 | - | EAR99 | Decoder/Demultiplexer | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 2V~6V | DUAL | - | 260 | 2 | 5V | - | - | 30 | 74HC139 | 16 | R-PDIP-T16 | - | Not Qualified | - | - | 1 x 2:4 | - | 6V | - | 2V | - | 50pF | - | - | - | - | - | - | - | - | - | HC/UH | - | - | - | - | - | - | INVERTED | 0.004 A | 44 ns | - | 44 ns | - | - | - | - | Single Supply | 2 | - | - | - | STANDARD | - | 4.7mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MC100EP56DWR2G ON Semiconductor | 480 | - | Datasheet | 12 Weeks | LIFETIME (Last Updated: 10 hours ago) | - | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | 20 | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2005 | 100EP | e3 | yes | Obsolete | 3 (168 Hours) | 20 | - | - | Differential Digital Multiplexer | - | Tin (Sn) | NECL MODE OPERATING RANGE: VCC = 0 V WITH VEE = -3.0 V TO -5.5 V | TAPE AND REEL | - | ±3V~5.5V | - | GULL WING | 260 | 2 | 3.3V | - | - | 40 | 100EP56 | 20 | - | 1 | - | - | - | 2 x 2:1 | - | 5.5V | - | 3V | - | - | - | - | - | - | - | SPDT | 470 ps | - | 500 ps | - | Multiplexer, Mux | 4 | SERIES-RESISTOR | Halogen Free | Dual | - | COMPLEMENTARY | - | 0.5 ns | -50mA | - | 50mA | - | 80mA | 2 | Dual Supply | 1 | - | - | - | - | - | - | - | 7.5mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() CD74HC253E Texas Instruments | 1500 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 6 days ago) | Gold | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | - | 16 | 951.693491mg | - | - | - | -55°C~125°C | Tube | - | 74HC | e4 | - | Active | 1 (Unlimited) | 16 | - | EAR99 | Multiplexer | - | - | - | - | - | 2V~6V | DUAL | - | - | 2 | 4.5V | - | - | - | 74HC253 | 16 | - | 1 | - | - | - | 2 x 4:1 | - | 6V | - | 2V | 2 | 50pF | - | - | - | - | 4 | 4PST | 30 ns | - | - | HC/UH | - | 8 | 3-STATE | - | Single | - | TRUE | - | 35 ns | - | - | - | - | - | - | Single Supply | 1 | - | - | - | - | 5.08mm | - | 19.3mm | 6.35mm | 3.9mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() PI3B3244LEX Diodes Incorporated | In Stock | - | Datasheet | 9 Weeks | - | - | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2008 | - | - | yes | Active | 1 (Unlimited) | - | - | - | Bus Switch | 10Ohm | - | - | - | - | 3V~3.6V | - | - | - | - | - | - | unknown | - | PI3B3244 | - | - | - | - | - | - | 4 x 1:1 | - | - | - | - | - | - | - | - | - | - | - | - | 250 ps | - | - | - | - | - | - | - | Single | - | - | - | - | - | - | - | - | - | - | Single Supply | 2 | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SN74S139AD Texas Instruments | 37 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | 141.690917mg | 2 | - | - | 0°C~70°C | Tube | - | 74S | e4 | yes | Active | 1 (Unlimited) | 16 | SMD/SMT | EAR99 | Decoder/Demultiplexer | - | Nickel/Palladium/Gold (Ni/Pd/Au) | SCHOTTKY CLAMPED FOR HIGH PERFORMANCE | - | - | 4.75V~5.25V | DUAL | GULL WING | 260 | 2 | 5V | - | - | - | 74S139 | 16 | - | 4 | - | - | 5V | 1 x 2:4 | Inverting | - | - | - | - | 15pF | - | - | - | - | 4 | - | 33 ns | - | 12 ns | S | Decoder, Demultiplexer | - | - | - | Single | - | - | - | - | - | - | - | - | 90mA | - | Single Supply | - | - | - | - | STANDARD | 1.75mm | - | 9.9mm | 3.91mm | 1.58mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74S139AN Texas Instruments | 350 | - | - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | - | 16 | 951.693491mg | 2 | - | - | 0°C~70°C | Tube | - | 74S | e4 | - | Active | 1 (Unlimited) | 16 | - | EAR99 | Decoder/Demultiplexer | - | Nickel/Palladium/Gold (Ni/Pd/Au) | SCHOTTKY CLAMPED FOR HIGH PERFORMANCE | - | - | 4.75V~5.25V | DUAL | - | - | 2 | 5V | - | - | - | 74S139 | 16 | - | 4 | - | - | 5V | 1 x 2:4 | Inverting | - | - | - | - | 15pF | - | - | - | - | 4 | - | 12 ns | - | 12 ns | S | Decoder, Demultiplexer | - | - | - | Single | 50MHz | - | - | 33 ns | - | - | - | - | 90mA | - | Single Supply | - | - | - | - | STANDARD | 5.08mm | - | 19.3mm | 6.35mm | 3.9mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 74CBTLVD3245BQ,115 Nexperia USA Inc. | 2500 |
| Datasheet | 8 Weeks | - | - | Surface Mount | Surface Mount | 20-VFQFN Exposed Pad | - | 20 | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2016 | - | - | - | Active | 1 (Unlimited) | - | - | - | Bus Switch | 12Ohm | - | - | - | 500mW | 3V~3.6V | - | - | - | - | - | - | - | - | 74CBTLVD3245 | 20 | - | - | - | - | 3.3V | 8 x 1:1 | - | - | - | - | - | - | - | 100mA | - | - | 8 | - | 220 ps | 150μA | 8 ns | - | - | - | - | - | Single | - | - | - | - | -128mA | - | 128mA | - | - | - | Single Supply | 1 | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() SN74LVC157ADRG3 Texas Instruments | 10 |
| - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | 74LVC | e3 | yes | Active | 1 (Unlimited) | 16 | - | - | Multiplexer | - | Matte Tin (Sn) | - | TR | - | 2V~3.6V | DUAL | GULL WING | 260 | 4 | 1.8V | - | - | - | 74LVC157 | 16 | - | 1 | - | - | - | 4 x 2:1 | - | 3.6V | 3.3V | - | 4 | 50pF | - | - | 500mW | - | 2 | - | 8.1 ns | - | - | LVC/LCX/Z | - | 8 | - | - | Single | 100MHz | TRUE | - | - | - | - | - | - | - | - | Single Supply | 1 | - | - | - | - | 1.75mm | - | 9.9mm | 3.91mm | 1.58mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() CY74FCT138ATSOCT Texas Instruments | 671 |
| - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | Gold | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 16 | 420.395078mg | 1 | - | - | -40°C~85°C | Tape & Reel (TR) | - | 74FCT | e4 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | Decoder/Demultiplexer | - | - | - | TR | - | 4.75V~5.25V | DUAL | GULL WING | 260 | 1 | 5V | - | - | - | 74FCT138 | 16 | - | 8 | - | - | 5V | 1 x 3:8 | Inverting | - | 5V | - | - | 50pF | - | - | - | - | 8 | - | 5.9 ns | - | 5.9 ns | FCT | Decoder, Demultiplexer | 3 | - | - | Single | 70MHz | - | 0.064 A | 6 ns | - | - | - | - | 0.2mA | - | Single Supply | - | - | - | - | STANDARD | 2.65mm | - | 10.3mm | 7.5mm | 2.35mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() TS5N118PWR Texas Instruments | 19207 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | 61.887009mg | - | 200 ns | - | -40°C~85°C | Tape & Reel (TR) | - | - | e4 | yes | Obsolete | 1 (Unlimited) | 16 | - | - | Multiplexer/Demultiplexer | 12.5Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 4.75V~5.25V | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | - | - | TS5N118 | 16 | - | - | - | - | 5V | 1 x 8:1 | - | - | - | - | 1 | - | - | 10mA | - | - | - | - | 100 ps | - | 200 ns | - | - | - | - | - | Single | - | - | - | - | - | - | - | 50 dB | - | - | Single Supply | 1 | - | - | - | - | - | - | 5mm | 4.4mm | - | No | - | ROHS3 Compliant | Contains Lead |