- Manufacturer
- Base Part Number
- Circuit
- Factory Lead Time
- JESD-609 Code
- Length
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Pins
- Number of Terminations
- Package / Case
- Packaging
- Part Status
Attribute column
Categories
Logic - Signal Switches, Multiplexers, Decoders
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Weight | Number of Elements | Turn Off Delay Time | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Packing Method | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Number of Outputs | Qualification Status | Max Output Current | Operating Supply Voltage | Circuit | Polarity | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Channels | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Load Capacitance | Number of Ports | Nominal Supply Current | Power Dissipation | Output Current | Number of Bits | Throw Configuration | Propagation Delay | Quiescent Current | Turn On Delay Time | Family | Logic Function | Data Rate | Number of Inputs | Output Characteristics | Supply Type | Bandwidth | Output Polarity | Max I(ol) | Number of Gates | Prop. Delay@Nom-Sup | Screening Level | High Level Output Current | Low Level Output Current | Power Supply Current-Max (ICC) | Number of Input Lines | Voltage Supply Source | Independent Circuits | Number of Output Lines | Count Direction | Translation | Input Conditioning | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CD74HCT157MT Texas Instruments | 28 | - | - | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | Gold | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16 | - | 141.690917mg | - | - | - | -55°C~125°C | Tape & Reel (TR) | - | 74HCT | e4 | yes | Active | 1 (Unlimited) | 16 | SMD/SMT | - | Multiplexer | - | - | - | - | - | TR | 4.5V~5.5V | DUAL | GULL WING | 260 | 4 | 5V | - | - | - | 74HCT157 | 16 | 1 | - | - | 5V | 4 x 2:1 | - | - | 5V | - | 4 | - | - | - | - | 50pF | - | - | - | - | 2 | DPST | 25 ns | - | - | HCT | - | - | 8 | - | Single | 28MHz | TRUE | - | - | - | - | - | - | - | - | Single Supply | 1 | - | - | - | - | 1.75mm | - | 9.9mm | 3.91mm | 1.58mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74CBT3251DE4 Texas Instruments | 45 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16 | - | 141.690917mg | 1 | - | - | -40°C~85°C | Tube | - | 74CBT | e4 | yes | Active | 1 (Unlimited) | 16 | - | - | Multiplexer/Demultiplexer | 15Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | TTL COMPATIBLE MUX/DMUX SWITCH | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | - | - | 74CBT3251 | 16 | 8 | - | - | 5V | 1 x 8:1 | - | - | 5V | 4V | - | - | - | - | 3μA | 50pF | - | - | - | - | 8 | - | 250 ps | 3μA | 6.8 ns | CBT/FST/QS/5C/B | Demultiplexer, Multiplexer | - | - | 3-STATE | Single | - | TRUE | - | - | 0.24 ns | - | -128mA | 128mA | 0.003mA | - | Single Supply | - | - | - | - | - | 1.75mm | - | 9.9mm | 3.91mm | 1.58mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() CD4512BMTG4 Texas Instruments | 16 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | Gold | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16 | - | 141.690917mg | - | - | - | -55°C~125°C | Tape & Reel (TR) | - | 4000B | e4 | yes | Active | 1 (Unlimited) | 16 | - | - | Data Selector/Multiplexer | - | - | - | - | - | TR | 3V~18V | - | GULL WING | 260 | 1 | 5V | - | - | NOT SPECIFIED | CD4512 | 16 | 1 | Not Qualified | - | - | 1 x 8:1 | - | - | - | 3V | - | - | - | - | - | 50pF | - | - | 500mW | - | 8 | - | 110 ns | 80nA | - | - | Multiplexer | - | 8 | 3-STATE | Dual | - | TRUE | - | - | - | - | - | - | 0.3mA | - | Dual Supply | 1 | - | - | - | - | 1.75mm | - | 9.9mm | 3.91mm | 1.58mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() BCM88775A1KFSBG Broadcom Limited | 995 | - | - | 22 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | Tray | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MC74HC157ADTR2 ON Semiconductor | 1475 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | 16 | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2005 | 74HC | e4 | - | Obsolete | 1 (Unlimited) | 16 | - | - | Data Selector/Multiplexer | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | TAPE AND REEL | 2V~6V | DUAL | GULL WING | 260 | 4 | 3V | 0.65mm | - | 40 | 74HC157 | 16 | - | Not Qualified | - | - | 4 x 2:1 | - | 6V | - | 2V | - | - | - | - | - | 50pF | - | - | - | - | - | DPST | 18 ns | - | - | HC/UH | Mux | - | 8 | - | Single | - | TRUE | 0.006 A | - | - | - | - | - | - | 2 | Single Supply | 1 | 4 | - | - | - | - | - | 5mm | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() SN74LVC1G18DBVRG4 Texas Instruments | 16 | - | - | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | SOT-23-6 | 6 | - | 6.492041mg | 1 | - | - | -40°C~85°C | Tape & Reel (TR) | - | 74LVC | e4 | yes | Active | 1 (Unlimited) | 6 | - | EAR99 | Demultiplexer | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | TR | 1.65V~5.5V | DUAL | GULL WING | 260 | 1 | 1.8V | 0.95mm | - | - | 74LVC1G18 | 6 | 2 | - | - | - | 1 x 1:2 | Non-Inverting | 5.5V | 3.3V | - | - | - | - | - | - | 50pF | - | - | - | - | 1 | - | 3.3 ns | 10μA | 12.7 ns | LVC/LCX/Z | - | - | - | 3-STATE | Single | - | - | - | - | - | - | - | - | - | - | Single Supply | - | - | - | - | STANDARD | 1.45mm | - | 2.9mm | 1.6mm | 1.2mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74CBT16244CDLR Texas Instruments | 45 | - | - | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | 48-BSSOP (0.295, 7.50mm Width) | 48 | - | 600.301152mg | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | 74CBT | e4 | yes | Active | 1 (Unlimited) | 48 | - | EAR99 | Bus Switch | 12Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | TR | 4.5V~5.5V | DUAL | GULL WING | 260 | 4 | 5V | 0.635mm | - | NOT SPECIFIED | 74CBT16244 | 48 | - | Not Qualified | - | 5V | 4 x 1:1 | - | - | 5V | 4V | - | - | - | - | - | - | 2 | 3μA | - | 64mA | 16 | - | 150 ps | 3μA | 5.4 ns | CBT/FST/QS/5C/B | - | - | - | 3-STATE | Single | 200MHz | TRUE | - | - | 0.15 ns | - | -128mA | 128mA | 0.003mA | - | Single Supply | 4 | - | BIDIRECTIONAL | N/A | - | 2.79mm | - | 15.88mm | 7.49mm | 2.59mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() 74F257ASCX ON Semiconductor | 6000 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16 | 16-SOIC | - | - | - | - | 0°C~70°C | Tape & Reel (TR) | - | 74F | - | - | Obsolete | 1 (Unlimited) | - | - | - | Multiplexer | - | - | 70°C | 0°C | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | - | 74F257 | - | 4 | - | - | 5V | 4 x 2:1 | - | - | - | - | - | - | 5.5V | 4.5V | - | - | - | - | - | - | 4 | DPST | 5.5 ns | - | - | - | Mux | - | 8 | - | Single | - | - | - | - | - | - | 24mA | 3mA | - | 2 | Single Supply | 1 | 3 | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() SN74LS155AD Texas Instruments | 80 | - | - | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16 | - | 141.690917mg | - | - | - | 0°C~70°C | Tube | - | 74LS | e4 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | Decoder/Demultiplexer | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 4.75V~5.25V | DUAL | GULL WING | 260 | 2 | 5V | - | - | - | 74LS155 | 16 | 8 | - | - | 5V | 1 x 2:4 | Inverting | - | 5V | - | - | - | - | - | - | 15pF | - | - | - | - | 4 | - | 27 ns | - | 30 ns | LS | Decoder, Demultiplexer | - | - | TOTEM POLE | Single | 35MHz | - | - | - | - | - | - | - | 10mA | 2 | Single Supply | - | - | - | - | STANDARD | 1.75mm | - | 9.9mm | 3.91mm | 1.58mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() NBSG72AMN ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 16-VFQFN Exposed Pad | 16 | - | - | - | - | - | -40°C~85°C | Tube | 2004 | GigaComm™ | e0 | - | Obsolete | 1 (Unlimited) | 16 | - | - | Crosspoint Switch | - | - | - | - | - | - | 2.375V~3.465V | QUAD | NO LEAD | 240 | 1 | 2.5V | 0.5mm | not_compliant | 30 | NBSG72A | 16 | - | Not Qualified | - | - | 1 x 2:2 | - | 3.465V | - | - | 2 | - | - | - | - | - | - | - | - | - | 2 | DPDT | - | - | - | - | - | 7 Gbps | - | - | Dual, Single | - | - | - | - | - | - | - | - | - | - | Dual Supply | 1 | - | - | - | - | - | - | 3mm | 3mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() SN74LS153D Texas Instruments | 764 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16 | - | 141.690917mg | - | - | - | 0°C~70°C | Tube | - | 74LS | e4 | yes | Active | 1 (Unlimited) | 16 | SMD/SMT | - | Multiplexer | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 4.75V~5.25V | DUAL | GULL WING | 260 | 2 | 5V | - | - | - | 74LS153 | 16 | 1 | - | - | 5V | 2 x 4:1 | Non-Inverting | - | 5V | - | 2 | - | - | - | - | - | - | - | 31mW | - | 4 | 4PST | 26 ns | 6.2mA | - | LS | - | - | 8 | - | Single | - | - | - | - | - | - | - | - | - | - | Single Supply | 1 | - | - | - | - | 1.75mm | - | 9.9mm | 3.91mm | 1.58mm | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() 74LVC257ABQ,115 Nexperia USA Inc. | 3000 |
| Datasheet | 8 Weeks | - | - | Surface Mount | Surface Mount | 16-VFQFN Exposed Pad | 16 | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2011 | 74LVC | e4 | - | Active | 1 (Unlimited) | 16 | - | - | Multiplexer | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 1.2V~3.6V | QUAD | - | 260 | 4 | 2.7V | 0.5mm | - | 30 | 74LVC257 | 16 | - | - | - | - | 4 x 2:1 | - | 3.6V | - | - | - | - | - | - | - | - | - | - | 500mW | - | - | - | 2.9 ns | - | - | LVC/LCX/Z | Multiplexer, Mux | - | - | 3-STATE | Single | - | TRUE | - | - | - | - | - | - | - | 8 | Single Supply | 1 | 4 | - | - | - | - | - | 3.5mm | 2.5mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() MC10H162MEL ON Semiconductor | 5795 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 16-SOIC (0.209, 5.30mm Width) | 16 | - | - | - | - | - | 0°C~75°C | Tape & Reel (TR) | 2006 | 10H | e4 | - | Obsolete | 3 (168 Hours) | 16 | - | EAR99 | Decoder | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | TAPE AND REEL | -4.94V~-5.46V | - | GULL WING | - | 1 | - | - | - | - | 10H162 | 16 | - | Not Qualified | - | - | 1 x 3:8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6 | - | 2.1 ns | - | - | 10H | - | - | - | - | Dual | - | TRUE | - | - | - | - | - | - | - | - | Dual Supply | 1 | 8 | - | - | STANDARD | - | 2.05mm | - | 5.275mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 74LV138D,118 Nexperia USA Inc. | 10000 |
| Datasheet | 4 Weeks | - | Gold | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16 | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2013 | 74LV | e4 | - | Active | 1 (Unlimited) | 16 | - | - | Decoder/Demultiplexer | - | - | - | - | - | - | 1V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | - | - | 30 | 74LV138 | 16 | - | - | - | 3.3V | 1 x 3:8 | Inverting | 5.5V | - | 1V | - | - | - | - | - | 50pF | - | - | 500mW | - | - | - | 50 ns | 160μA | 55 ns | LV/LV-A/LVX/H | Decoder, Demultiplexer, Demux | - | - | - | Single | - | - | - | - | - | - | - | - | - | 3 | Single Supply | 1 | 8 | - | - | STANDARD | - | - | 9.9mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74CB3Q16811DGVR Texas Instruments | 5 |
| - | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Surface Mount | Surface Mount | 56-TFSOP (0.173, 4.40mm Width) | 56 | - | 145.007811mg | - | 7.5 ns | Automotive grade | -40°C~85°C | Tape & Reel (TR) | - | 74CB | e4 | yes | Active | 1 (Unlimited) | 56 | - | EAR99 | Bus Switch | 9Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | ALSO OPERATES AT 3.3V SUPPLY | TR | 2.3V~3.6V | DUAL | GULL WING | 260 | 2 | 2.5V | 0.4mm | - | - | 74CB3Q16811 | 56 | - | - | - | - | 12 x 1:1 | - | 3.6V | - | - | - | - | - | - | - | - | 2 | 1mA | - | 30mA | 24 | - | 8 ns | 3mA | 8 ns | - | - | - | - | 3-STATE | Single | 500MHz | TRUE | - | - | 0.15 ns | AEC-Q100 | -64mA | 64mA | - | - | Single Supply | 2 | - | BIDIRECTIONAL | N/A | - | 1.2mm | - | 11.3mm | 4.4mm | 1.05mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() CD74ACT139E Texas Instruments | 7 | - | - | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | Gold | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | 16 | - | 951.693491mg | - | - | - | -55°C~125°C | Tube | - | 74ACT | e4 | - | Active | 1 (Unlimited) | 16 | Through Hole | EAR99 | Decoder/Demultiplexer | - | - | - | - | - | - | 4.5V~5.5V | DUAL | - | - | 2 | 5V | - | - | - | 74ACT139 | 16 | 4 | - | - | 5V | 1 x 2:4 | Inverting | - | 5V | - | - | 2 | - | - | - | 50pF | - | - | 1.375W | - | 4 | DP4T | 12 ns | 8μA | 12 ns | ACT | Decoder, Demultiplexer | - | - | - | Single | 100MHz | - | - | - | 10.5 ns | - | - | - | 0.08mA | - | Single Supply | - | - | - | - | STANDARD | 5.08mm | - | 19.3mm | 6.35mm | 3.9mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() CD74HC139MT Texas Instruments | In Stock | - | Datasheet | - | - | Gold | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16 | - | 141.690917mg | 2 | - | - | -55°C~125°C | Tape & Reel (TR) | - | 74HC | e4 | - | Obsolete | 1 (Unlimited) | 16 | SMD/SMT | EAR99 | Decoder/Demultiplexer | - | - | - | - | - | TAPE AND REEL | 2V~6V | DUAL | GULL WING | 260 | 2 | 4.5V | - | - | - | 74HC139 | 16 | 4 | - | - | - | 1 x 2:4 | Inverting | 6V | - | 2V | - | - | - | - | - | 50pF | - | - | - | - | 4 | DP4T | 220 ns | 8μA | 220 ns | HC/UH | Decoder, Demultiplexer | - | - | - | Single | 28MHz | - | - | - | - | - | - | - | - | - | Single Supply | - | - | - | - | STANDARD | - | 1.75mm | 9.9mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74AHC139NSR Texas Instruments | 800 | - | - | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | 16-SOIC (0.209, 5.30mm Width) | 16 | - | 200.686274mg | 2 | - | - | -40°C~125°C | Tape & Reel (TR) | - | 74AHC | e4 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | Decoder/Demultiplexer | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | TR | 2V~5.5V | DUAL | GULL WING | 260 | 2 | 3.3V | - | - | - | 74AHC139 | 16 | 4 | - | - | - | 1 x 2:4 | Inverting | 5.5V | - | 2V | - | - | - | - | - | 50pF | - | - | - | - | 4 | - | 8.5 ns | 4μA | 16.5 ns | AHC/VHC/H/U/V | Decoder, Demultiplexer | - | - | - | Single | 110MHz | - | 0.05 A | - | 10.5 ns | - | - | - | - | - | Single Supply | - | - | - | - | STANDARD | 2mm | - | 10.3mm | 5.3mm | 1.95mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MM74HC251N ON Semiconductor | In Stock | - | Datasheet | - | - | - | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | 16 | 16-PDIP | - | - | - | - | -40°C~85°C | Tube | 1999 | 74HC | - | - | Obsolete | 1 (Unlimited) | - | Through Hole | - | Multiplexer | - | - | 85°C | -40°C | - | - | 2V~6V | - | - | - | - | - | - | - | - | 74HC251 | - | 1 | - | 5.2mA | - | 1 x 8:1 | Non-Inverting | - | - | - | 1 | 1 | 6V | 2V | - | - | - | - | 600mW | - | - | - | 33 ns | - | - | - | Multiplexer, Mux | - | 8 | - | Single | - | - | - | 1 | - | - | 5.2mA | 5.2mA | - | 3 | Single Supply | 1 | 3 | - | - | - | - | - | - | - | - | - | No SVHC | RoHS Compliant | - | ||
![]() 74ACT253MTCX ON Semiconductor | 1868 |
| Datasheet | - | - | - | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | 16 | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2007 | 74ACT | - | - | Obsolete | 1 (Unlimited) | - | - | - | Multiplexer | - | - | - | - | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | - | 74ACT253 | - | - | - | - | 5V | 2 x 4:1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | 4PST | 11 ns | - | - | - | Mux | - | 8 | - | Single | - | - | - | - | - | - | - | - | - | 4 | Single Supply | 1 | 3 | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free |