- Manufacturer
- Base Part Number
- Circuit
- Factory Lead Time
- JESD-609 Code
- Length
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Pins
- Number of Terminations
- Package / Case
- Packaging
- Part Status
Attribute column
Categories
Logic - Signal Switches, Multiplexers, Decoders
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Number of Elements | Turn Off Delay Time | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Packing Method | Max Power Dissipation | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Number of Outputs | Qualification Status | Operating Supply Voltage | Circuit | Polarity | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Channels | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Load Capacitance | Number of Ports | Nominal Supply Current | Power Dissipation | Output Current | Max Supply Current | Number of Bits | Throw Configuration | Propagation Delay | Quiescent Current | Turn On Delay Time | Family | Logic Function | Data Rate | Number of Inputs | Max Input Voltage | Output Characteristics | Halogen Free | Supply Type | Bandwidth | Output Polarity | Max I(ol) | Max Dual Supply Voltage | Number of Gates | Min Dual Supply Voltage | Prop. Delay@Nom-Sup | High Level Output Current | Propagation Delay (tpd) | Low Level Output Current | Power Supply Current-Max (ICC) | Number of Input Lines | Voltage Supply Source | Independent Circuits | Number of Output Lines | Count Direction | Translation | Input Conditioning | Height | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SN74AS151NSRG4 Texas Instruments | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SN74CBTD3306CPWRG4 Texas Instruments | 16 | - | - | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | 8 | - | 39.008944mg | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | 74CBTD | e4 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Bus Switch | 20Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | TR | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 2 | 5V | 0.65mm | - | 74CBTD3306 | 8 | - | - | 5V | 1 x 1:1 | - | - | 5V | - | 2 | - | - | - | - | 2 | 1.5mA | - | 64mA | - | 1 | - | 150 ps | 1.5mA | 4.7 ns | CBT/FST/QS/5C/B | - | - | - | - | 3-STATE | - | Single | 20MHz | TRUE | - | - | - | - | 0.15 ns | -128mA | - | 128mA | - | - | Single Supply | - | - | BIDIRECTIONAL | N/A | - | 1.2mm | 3mm | 4.4mm | 1mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74AHC157PWRG4 Texas Instruments | 10 | - | - | - | - | - | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | - | 61.887009mg | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | 74AHC | e4 | - | Obsolete | 1 (Unlimited) | 16 | - | EAR99 | Multiplexer | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | TAPE AND REEL | - | 2V~5.5V | DUAL | GULL WING | 260 | 4 | 3.3V | - | - | 74AHC157 | 16 | 1 | - | - | 4 x 2:1 | - | 5.5V | - | 2V | 4 | - | - | - | 50pF | - | - | - | - | - | 2 | - | 8.4 ns | - | - | AHC/VHC/H/U/V | - | - | 8 | - | - | - | Single | 110MHz | TRUE | - | - | - | - | 9.5 ns | - | - | - | - | - | Single Supply | 1 | - | - | - | - | 1.15mm | 5mm | 4.4mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() FST3245QSCX ON Semiconductor | 141173 |
| Datasheet | - | - | - | Surface Mount | Surface Mount | 20-LSSOP (0.154, 3.90mm Width) | - | 20 | - | 241.2mg | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | Bus Switch | 11Ohm | - | - | - | - | - | - | 4V~5.5V | - | - | - | - | - | - | - | 3245 | - | - | - | 5V | 8 x 1:1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 | SPST | 250 ps | 3μA | 6.4 ns | - | - | - | - | - | - | - | Single | - | - | - | - | - | - | - | -128mA | - | 128mA | - | - | Single Supply | 1 | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() CD4512BM96G4 Texas Instruments | 45 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | Gold | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | 141.690917mg | - | - | - | -55°C~125°C | Tape & Reel (TR) | - | 4000B | e4 | yes | Active | 1 (Unlimited) | 16 | - | - | Data Selector/Multiplexer | - | - | - | - | - | TR | - | 3V~18V | - | GULL WING | 260 | 1 | 5V | - | - | CD4512 | 16 | 1 | - | - | 1 x 8:1 | - | - | - | 3V | - | - | - | - | 50pF | - | - | 500mW | - | - | 8 | - | 110 ns | 80nA | - | - | Multiplexer | - | 8 | - | 3-STATE | - | Dual | - | TRUE | - | - | - | - | - | - | - | - | 0.3mA | - | Dual Supply | 1 | - | - | - | - | 1.75mm | 9.9mm | 3.91mm | 1.58mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 74HC154BQ,118 Nexperia USA Inc. | 5 | - | Datasheet | 8 Weeks | - | Gold | Surface Mount | Surface Mount | 24-VFQFN Exposed Pad | - | 24 | - | - | 1 | - | - | -40°C~125°C | Tape & Reel (TR) | 2013 | 74HC | e4 | - | Active | 1 (Unlimited) | 24 | - | - | Decoder/Demultiplexer | - | - | - | - | - | - | - | 2V~6V | QUAD | - | 260 | 1 | 5V | 0.5mm | 30 | 74HC154 | 24 | 16 | - | 5V | 1 x 4:16 | Inverting | 6V | - | 2V | - | - | - | - | - | - | - | - | - | - | - | - | 50 ns | 160μA | 225 ns | HC/UH | Decoder, Demultiplexer, Demux | - | 4 | - | - | - | Single | - | - | - | - | - | - | - | - | - | - | - | - | Single Supply | - | - | - | - | STANDARD | - | 5.5mm | 3.5mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() PI3B3251LEX Diodes Incorporated | 30000 |
| Datasheet | 18 Weeks | - | - | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | YES | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2007 | - | e3 | - | Active | 1 (Unlimited) | 16 | - | EAR99 | Multiplexer/Demultiplexer | - | MATTE TIN (787) | - | - | - | - | - | 3V~3.6V | DUAL | GULL WING | 260 | 1 | 3.3V | 0.65mm | 30 | - | - | - | Not Qualified | 3.3V | 1 x 8:1 | - | 3.63V | - | 2.97V | - | - | - | - | - | 2 | - | - | - | - | 8 | - | - | - | - | CBTLV/3B | Demultiplexer, Multiplexer | - | - | - | 3-STATE | - | - | - | TRUE | - | - | - | - | - | -120mA | 0.25 ns | 120mA | - | - | Single Supply | 1 | - | - | - | - | - | 5mm | 4.4mm | - | - | - | ROHS3 Compliant | - | ||
![]() SN74AHCT138DBR Texas Instruments | 10 | - | - | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Surface Mount | Surface Mount | 16-SSOP (0.209, 5.30mm Width) | - | 16 | - | 128.593437mg | - | - | - | -40°C~85°C | Cut Tape (CT) | - | 74AHCT | e4 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | Decoder/Demultiplexer | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | TR | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | - | 74AHCT138 | 16 | 8 | - | 5V | 1 x 3:8 | Inverting | - | 5V | - | - | 1 | - | - | 50pF | - | - | 300mW | - | - | 8 | - | 13 ns | 4μA | 13 ns | AHCT/VHCT/VT | Decoder, Demultiplexer | - | 3 | - | - | - | Single | 110MHz | - | - | - | - | - | - | - | - | - | 0.04mA | - | Single Supply | - | - | - | - | STANDARD | 2mm | 6.2mm | 5.3mm | 1.95mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 74CBTLV3253PW,118 Nexperia USA Inc. | 2321 |
| Datasheet | 4 Weeks | - | Gold | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2013 | 74CBTLV | e4 | - | Active | 1 (Unlimited) | 16 | - | - | Multiplexer/Demultiplexer | 8.4Ohm | - | - | - | - | - | - | 2.3V~3.6V | DUAL | GULL WING | - | 2 | 3.3V | 0.65mm | - | 74CBTLV3253 | 16 | 4 | - | - | 2 x 4:1 | - | 3.6V | - | - | 2 | - | - | - | - | - | - | 500mW | - | - | 8 | - | 7.5 ns | 50μA | 7.5 ns | CBTLV/3B | Demultiplexer | - | - | - | 3-STATE | - | Single | - | TRUE | - | - | - | - | - | -128mA | - | 128mA | - | 4 | Single Supply | 1 | - | - | - | - | - | 5mm | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74LVC157ADRG4 Texas Instruments | 34 | - | - | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | 141.690917mg | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | 74LVC | e4 | yes | Active | 1 (Unlimited) | 16 | - | - | Multiplexer | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | TR | 500mW | 2V~3.6V | DUAL | GULL WING | 260 | 4 | 1.8V | - | - | 74LVC157 | 16 | 1 | - | - | 4 x 2:1 | - | 3.6V | 3.3V | - | 4 | - | - | - | 50pF | - | - | 500mW | - | - | 2 | - | 8.1 ns | - | - | LVC/LCX/Z | - | - | 8 | - | - | - | Single | 100MHz | TRUE | - | - | - | - | - | - | - | - | - | - | Single Supply | 1 | - | - | - | - | 1.75mm | 9.9mm | 3.91mm | 1.58mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 74AHC257PW,118 Nexperia USA Inc. | 40 |
| Datasheet | 4 Weeks | - | Gold | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2008 | 74AHC | e4 | - | Active | 1 (Unlimited) | 16 | - | - | Multiplexer | - | - | - | - | - | - | - | 2V~5.5V | DUAL | GULL WING | 260 | 4 | 5V | 0.65mm | 30 | 74AHC257 | 16 | - | - | 5V | 4 x 2:1 | - | - | - | 2V | - | - | - | - | - | - | - | 500mW | - | - | - | - | 7.9 ns | - | - | AHC | Multiplexer, Mux | - | - | - | 3-STATE | - | Single | - | TRUE | - | - | - | - | - | - | - | - | - | 8 | Single Supply | 1 | 4 | - | - | - | - | 5mm | - | - | No | - | ROHS3 Compliant | - | ||
![]() SY58024UMG-TR Microchip Technology | 45 |
| Datasheet | 8 Weeks | - | - | Surface Mount | Surface Mount | 32-VFQFN Exposed Pad, 32-MLF® | - | 32 | 32-MLF® (5x5) | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2007 | Precision Edge® | - | - | Active | 2 (1 Year) | - | - | - | Crosspoint Switch | - | - | 85°C | -40°C | - | - | - | 2.375V~2.625V 3V~3.6V | - | - | - | - | - | - | - | 58024 | - | - | - | 3.3V | 2 x 2:2 | - | - | - | - | - | - | 3.6V | 2.375V | - | - | - | - | - | - | - | DPDT | - | - | - | - | - | 10.7 Gbps | - | 3.3V | - | - | Single | - | - | - | - | - | - | - | - | - | - | - | - | Single Supply | 2 | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MC74VHC138DTR2 ON Semiconductor | 10000 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 1999 | 74VHC | e4 | - | Obsolete | 1 (Unlimited) | 16 | - | EAR99 | Decoder/Demultiplexer | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | TAPE AND REEL | - | 2V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | 0.65mm | 40 | 74VHC138 | 16 | - | Not Qualified | - | 1 x 3:8 | Inverting | 5.5V | 2/5.5V | 2V | - | - | - | - | 50pF | - | - | - | - | - | - | - | 18.5 ns | 4μA | - | AHC/VHC | - | - | - | - | - | - | Single | - | - | - | - | - | - | - | - | - | - | - | 3 | Single Supply | 1 | 8 | - | - | STANDARD | - | 5mm | 4.4mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() SN74CBT3257CDRG4 Texas Instruments | 1261 | - | - | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | 141.690917mg | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | 74CBT | e4 | yes | Active | 1 (Unlimited) | 16 | - | - | Multiplexer/Demultiplexer | 8Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | TR | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 4 | 5V | - | - | 74CBT3257 | 16 | 2 | - | 5V | 4 x 2:1 | - | - | 5V | 4V | - | - | - | - | 50pF | - | - | - | - | - | 4 | - | 240 ps | 3μA | 6.5 ns | CBT/FST/QS/5C/B | Demultiplexer, Multiplexer | - | 8 | - | 3-STATE | - | Single | - | TRUE | - | - | - | - | - | -128mA | - | 128mA | 0.003mA | - | Single Supply | 1 | - | - | - | - | 1.75mm | 9.9mm | 3.91mm | 1.58mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74HC151QDRQ1 Texas Instruments | 2000 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | 141.690917mg | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | Automotive, AEC-Q100, 74HC | e4 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | Multiplexer | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | TR | - | 2V~6V | DUAL | GULL WING | 260 | 1 | 5V | - | - | 74HC151 | 16 | 1 | - | - | 1 x 8:1 | - | 6V | 2/6V | 2V | - | - | - | - | 50pF | - | - | - | - | - | - | - | 33 ns | - | - | HC/UH | Multiplexer, Mux | - | 8 | - | - | - | Single | 28MHz | COMPLEMENTARY | 0.006 A | - | - | - | 73 ns | - | - | - | - | - | Single Supply | 1 | - | - | - | - | 1.75mm | 9.9mm | 3.91mm | 1.58mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() NB100LVEP56DTR2G ON Semiconductor | 98 | - | Datasheet | 4 Weeks | - | - | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | - | 20 | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2005 | 100LVEP | e4 | yes | Obsolete | 1 (Unlimited) | 20 | - | - | Differential Digital Multiplexer | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | TAPE AND REEL | - | ±2.375V~3.8V | - | GULL WING | 260 | 2 | 2.5V | 0.65mm | 40 | 100LVEP56 | 20 | 1 | - | - | 2 x 2:1 | - | 5.5V | -3.3/-5V | - | - | - | - | - | - | - | - | - | - | - | - | DPST | 650 ps | - | - | - | Multiplexer, Mux | - | 4 | - | - | Halogen Free | Dual | - | COMPLEMENTARY | - | - | - | - | 0.7 ns | -50mA | - | 50mA | 65mA | 2 | Dual Supply | 1 | - | - | - | - | - | 6.5mm | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() SN74CBT3383PW Texas Instruments | 920 | - | - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 24-TSSOP (0.173, 4.40mm Width) | - | 24 | - | 89.499445mg | - | - | - | -40°C~85°C | Tube | - | 74CBT | e4 | yes | Active | 1 (Unlimited) | 24 | - | EAR99 | Bus FET Exchange Switch | 10Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | TTL COMPATIBLE BUS SWITCH | - | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 5 | 5V | 0.65mm | - | 74CBT3383 | 24 | - | - | 5V | 5 x 2:2 | - | - | 5V | - | - | - | - | - | 50pF | 4 | - | - | 64mA | - | 2 | - | 250 ps | 50μA | 9.2 ns | CBT/FST/QS/5C/B | - | - | 10 | - | 3-STATE | - | Single | 200MHz | TRUE | - | - | - | - | 0.25 ns | -128mA | - | 128mA | 0.003mA | - | Single Supply | 1 | - | BIDIRECTIONAL | N/A | - | 1.2mm | 7.8mm | 4.4mm | 1mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() QS3245QG8 Renesas Electronics America Inc. | 14 |
| Datasheet | 12 Weeks | - | - | - | Surface Mount | 20-SSOP (0.154, 3.90mm Width) | - | - | - | - | - | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | - | - | - | - | Active | 1 (Unlimited) | - | - | - | Bus Switch | - | - | - | - | - | - | - | 4.75V~5.25V | - | - | - | - | - | - | - | 3245 | - | - | - | - | 8 x 1:1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single Supply | 1 | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SN74LS348D Texas Instruments | 1785 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | 141.690917mg | - | - | - | 0°C~70°C | Tube | - | 74LS | e4 | yes | Active | 1 (Unlimited) | 16 | - | - | Priority Encoder | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | 4.75V~5.25V | DUAL | GULL WING | 260 | 1 | 5V | - | - | 74LS348 | 16 | - | - | 5V | 1 x 8:3 | - | - | 5V | - | - | 1 | - | - | - | - | - | 500mW | - | - | 8 | - | 15 ns | - | 55 ns | LS | Multiplexer | - | 8 | - | - | - | Single | 35MHz | COMPLEMENTARY | 0.024 A | - | - | - | - | - | - | - | 25mA | - | Single Supply | - | 3 | - | - | - | 1.75mm | 9.9mm | 3.91mm | 1.58mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() CD4016BCN ON Semiconductor | In Stock | - | Datasheet | - | - | - | Through Hole | Through Hole | 14-DIP (0.300, 7.62mm) | - | 14 | 14-PDIP | - | - | 40 ns | - | -55°C~125°C | Tube | 2002 | 4000B | - | - | Obsolete | 1 (Unlimited) | - | Through Hole | - | Bilateral, FET Switches | 400Ohm | - | 125°C | -55°C | - | - | 700mW | 3V~15V | - | - | - | - | - | - | - | 4016 | - | 4 | - | - | 1 x 1:1 | Non-Inverting | - | - | - | 4 | 4 | 15V | 3V | - | - | 10nA | 700mW | - | 1μA | 4 | SPST | - | 10nA | 50 ns | - | - | - | 4 | - | - | - | Dual, Single | 40MHz | - | - | 7.5V | 4 | 1.5V | - | - | - | - | - | - | Dual Supply | 4 | - | - | - | - | - | - | - | - | No | No SVHC | RoHS Compliant | Lead Free |