- Manufacturer
- Base Part Number
- Circuit
- Factory Lead Time
- JESD-609 Code
- Length
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Pins
- Number of Terminations
- Package / Case
- Packaging
- Part Status
Attribute column
Categories
Logic - Signal Switches, Multiplexers, Decoders
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Number of Elements | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Applications | Additional Feature | Packing Method | Max Power Dissipation | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Output | Pin Count | Number of Outputs | Qualification Status | Operating Supply Voltage | Circuit | Polarity | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Channels | Number of Circuits | Operating Supply Current | Load Capacitance | Number of Ports | Nominal Supply Current | Power Dissipation | Output Current | Number of Bits | Throw Configuration | Propagation Delay | Quiescent Current | Turn On Delay Time | Family | Logic Function | Data Rate | Number of Inputs | Max Input Voltage | Output Characteristics | Halogen Free | Supply Type | Bandwidth | Output Polarity | Number of Gates | Prop. Delay@Nom-Sup | High Level Output Current | Dual Supply Voltage | Low Level Output Current | Power Supply Current-Max (ICC) | Number of Input Lines | Voltage Supply Source | Independent Circuits | Number of Output Lines | Switch-on Time-Max | Count Direction | Switch-off Time-Max | Translation | Input Conditioning | Height | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SN74LS138DR Texas Instruments | 5566 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | 141.690917mg | - | 0°C~70°C | Cut Tape (CT) | - | 74LS | e4 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | Decoder/Demultiplexer | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | TR | - | 4.75V~5.25V | DUAL | GULL WING | 260 | 1 | 5V | - | - | - | 74LS138 | - | 16 | 8 | - | 5V | 1 x 3:8 | Inverting | - | 5V | - | - | 1 | - | - | - | - | - | - | 8 | - | 41 ns | - | 41 ns | LS | Decoder, Demultiplexer | - | 3 | - | - | - | Single | 35MHz | - | - | - | - | - | - | - | - | Single Supply | - | - | - | - | - | - | STANDARD | 1.75mm | 9.9mm | 3.91mm | 1.58mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() NC7SV157P6X ON Semiconductor | 2020 | - | Datasheet | 5 Weeks | ACTIVE (Last Updated: 2 days ago) | Tin | Surface Mount | Surface Mount | 6-TSSOP, SC-88, SOT-363 | - | 6 | 28mg | - | -40°C~85°C | Tape & Reel (TR) | 2004 | 7SV | e4 | yes | Active | 1 (Unlimited) | 6 | - | EAR99 | Multiplexer | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | TAPE AND REEL | - | 0.9V~3.6V | DUAL | GULL WING | - | 1 | 1.2V | - | - | - | 7SV157 | - | - | 1 | - | - | 1 x 2:1 | - | - | - | 0.9V | - | - | - | - | - | - | - | - | - | DPST | - | - | - | AUP/ULP/V | - | - | - | - | - | - | Single | - | TRUE | - | - | - | - | - | - | 2 | Single Supply | - | - | - | - | - | - | - | 900μm | 2mm | 1.25mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() FST3257MTCX ON Semiconductor | In Stock |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | 173mg | - | -40°C~85°C | Tape & Reel (TR) | 2009 | - | e4 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | Multiplexer/Demultiplexer | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 3V~5.5V | DUAL | GULL WING | - | 1 | 4.5V | - | - | - | 3257 | - | - | 4 | - | - | 4 x 2:1 | - | 5.5V | 5V | 3V | - | 4 | - | - | - | - | - | - | - | SPDT | 9.9 ns | 3μA | 9.9 ns | CBT/FST/QS/5C/B | Demultiplexer, Demux, Multiplexer, Mux | - | 8 | - | 3-STATE | - | Single | - | TRUE | - | - | - | - | - | - | - | Single Supply | 1 | - | - | - | - | - | - | 900μm | 5mm | 4.4mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74CB3Q3306ADCUR Texas Instruments | 3000 | - | Datasheet | 8 Weeks | ACTIVE (Last Updated: 2 days ago) | Tin | Surface Mount | Surface Mount | 8-VFSOP (0.091, 2.30mm Width) | - | 8 | 9.610488mg | - | -40°C~85°C | Tape & Reel (TR) | - | 74CB | e4 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Bus Switch | 9Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | TR | - | 2.3V~3.6V | DUAL | GULL WING | 260 | 2 | 2.5V | 0.5mm | - | - | 74CB3Q3306 | - | 8 | - | - | - | 1 x 1:1 | - | 3.6V | - | - | 2 | - | - | - | 2 | 250μA | - | 30mA | 1 | - | 200 ps | 700μA | 6.5 ns | - | - | - | - | - | 3-STATE | - | Single | 500MHz | TRUE | - | - | -64mA | - | 64mA | - | - | Single Supply | - | - | - | BIDIRECTIONAL | - | - | - | 900μm | 2.3mm | 2mm | 850μm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74CBT3245ADBQR Texas Instruments | 5000 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | 20-SSOP (0.154, 3.90mm Width) | - | 20 | 125.786834mg | - | -40°C~85°C | Cut Tape (CT) | - | 74CBT | e4 | yes | Active | 2 (1 Year) | 20 | - | EAR99 | Bus Switch | 7Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | TR | - | 4V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | 0.635mm | - | - | 74CBT3245 | - | 20 | - | - | 5V | 8 x 1:1 | Non-Inverting | - | 5V | 4V | - | - | - | 50pF | 2 | 50μA | - | 64mA | 8 | SPST | 6.4 ns | 50μA | 6.4 ns | CBT/FST/QS/5C/B | - | - | - | - | 3-STATE | - | Single | - | - | - | 0.25 ns | -128mA | - | 128mA | 0.003mA | - | Single Supply | 1 | - | - | BIDIRECTIONAL | - | - | - | 1.75mm | 8.65mm | 3.9mm | 1.5mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74HC157DR Texas Instruments | 10000 | - | - | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | Gold | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | 141.690917mg | - | -40°C~85°C | Cut Tape (CT) | - | 74HC | e4 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | Multiplexer | - | - | - | - | TR | - | 2V~6V | DUAL | GULL WING | 260 | 4 | 5V | - | - | - | 74HC157 | - | 16 | 1 | - | 5V | 4 x 2:1 | Non-Inverting | 6V | - | 2V | 4 | - | - | - | - | - | - | - | 2 | DPST | 33 ns | - | - | HC/UH | - | - | 8 | - | - | - | Single | 28MHz | - | - | - | - | - | - | - | - | Single Supply | 1 | - | - | - | - | - | - | 1.75mm | 9.9mm | 3.91mm | 1.58mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74CBT3245ADW Texas Instruments | 3678 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | 20 | 500.709277mg | - | -40°C~85°C | Tube | - | 74CBT | e4 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | Bus Switch | 7Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 4V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | - | - | 74CBT3245 | - | 20 | - | - | 5V | 8 x 1:1 | Non-Inverting | - | 5V | 4V | - | - | - | 50pF | 2 | 50μA | - | 64mA | 8 | SPST | 6.4 ns | 50μA | 6.4 ns | CBT/FST/QS/5C/B | - | - | - | - | 3-STATE | - | Single | - | - | - | 0.25 ns | -128mA | - | 128mA | 0.003mA | - | Single Supply | 1 | - | - | BIDIRECTIONAL | - | - | - | 2.65mm | 12.8mm | 7.5mm | 2.35mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74F157AD Texas Instruments | 829 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 6 days ago) | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | 141.690917mg | - | 0°C~70°C | Tube | - | 74F | e4 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | Multiplexer | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 4 | 5V | - | - | - | 74F157 | - | 16 | 1 | - | 5V | 4 x 2:1 | Non-Inverting | - | - | - | 4 | - | - | 50pF | - | - | - | - | 1 | DPST | 6 ns | 15.5mA | - | F/FAST | - | - | 8 | - | - | - | Single | - | - | - | - | - | - | - | - | 2 | Single Supply | 1 | - | - | - | - | - | - | 1.75mm | 9.9mm | 3.91mm | 1.58mm | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() AD8153ACPZ Analog Devices Inc. | 770 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 2 weeks ago) | Tin | - | Surface Mount | 32-WFQFN Exposed Pad, CSP | YES | 32 | - | - | -40°C~85°C | Tray | - | XStream™ | e3 | no | Active | 3 (168 Hours) | 32 | - | - | Multiplexer/Demultiplexer | - | - | SONET;SDH | - | - | - | 3V~3.6V | QUAD | NO LEAD | 260 | 1 | 3.3V | - | - | 40 | AD8153 | - | 32 | - | Not Qualified | - | 1 x 2:1 | - | - | - | - | - | - | 31mA | - | - | 63mA | 100mW | - | - | - | - | - | - | - | - | 3.2 Gbps | - | - | - | - | Single | - | - | - | - | - | 3.3V | - | - | - | Single Supply | 1 | - | - | - | - | - | - | 830μm | 5mm | 5mm | - | - | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() 74HC157D,653 Nexperia USA Inc. | 200 |
| Datasheet | 4 Weeks | - | Gold | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | - | -40°C~125°C | Tape & Reel (TR) | 2013 | 74HC | e4 | - | Active | 1 (Unlimited) | 16 | - | - | Multiplexer | - | - | - | - | - | - | 2V~6V | DUAL | GULL WING | 260 | 4 | 5V | - | - | 30 | 74HC157 | - | 16 | 4 | - | 5V | 4 x 2:1 | - | 6V | - | 2V | - | - | - | 50pF | - | - | - | - | - | - | 21 ns | - | - | HC/UH | - | - | - | - | - | - | Single | - | TRUE | - | - | - | - | - | - | 8 | Single Supply | 1 | - | - | - | - | - | - | - | 9.9mm | 3.9mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN65LVDT250DBT Texas Instruments | 5 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | - | - | Surface Mount | 38-TFSOP (0.173, 4.40mm Width) | YES | 38 | 124.000814mg | - | -40°C~85°C | Tube | - | 65LVDT | e4 | yes | Active | 2 (1 Year) | 38 | - | EAR99 | Crosspoint Switch | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 847mW | 3V~3.6V | DUAL | GULL WING | 260 | 1 | 3.3V | 0.5mm | - | - | 65LVDT250 | SEPARATE OUTPUT | 38 | - | - | 3.3V | 1 x 4:4 | - | 3.6V | - | 3V | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.5 Gbps | - | - | - | - | Single | - | - | - | - | - | - | - | - | - | Single Supply | 1 | - | 300ns | - | 6ns | - | - | 1.2mm | 9.7mm | 4.4mm | 1mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SY58029UMG Microchip Technology | 117 |
| Datasheet | 8 Weeks | - | - | Surface Mount | Surface Mount | 32-VFQFN Exposed Pad, 32-MLF® | - | 32 | - | - | -40°C~85°C | Tube | 2007 | Precision Edge® | e4 | - | Active | 3 (168 Hours) | 32 | - | - | Multiplexer | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | SEATED HT-CALCULATED; ALSO OPERATES AT 3.3V SUPPLY | - | - | 2.375V~2.625V 3V~3.6V | QUAD | - | 260 | 1 | 2.5V | - | - | 40 | 58029 | - | - | 2 | - | 3.3V | 1 x 4:1 | - | - | - | - | - | - | - | - | - | - | - | - | - | 4PST | 500 ps | - | 500 ps | - | - | - | - | 3.3V | - | - | Single | - | COMPLEMENTARY | - | - | - | - | - | - | 4 | Single Supply | 1 | - | - | - | - | - | - | 800μm | 5mm | 5mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74HCT139DR Texas Instruments | 75 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | Gold | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | 141.690917mg | 2 | -40°C~85°C | Tape & Reel (TR) | - | 74HCT | e4 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | Decoder/Demultiplexer | - | - | - | - | TR | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 2 | 5V | - | - | - | 74HCT139 | - | 16 | 4 | - | 5V | 1 x 2:4 | Inverting | - | 5V | - | - | - | - | 50pF | - | - | - | - | 4 | - | 43 ns | 8μA | 43 ns | HCT | Decoder, Demultiplexer | - | - | - | - | - | Single | - | - | - | - | - | - | - | 0.08mA | - | Single Supply | - | - | - | - | - | - | STANDARD | 1.75mm | 9.9mm | 3.91mm | 1.58mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74CBTLV3126DBQR Texas Instruments | 45525 | - | Datasheet | 12 Weeks | ACTIVE (Last Updated: 2 days ago) | Gold | Surface Mount | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | - | 16 | 74.502547mg | - | -40°C~85°C | Cut Tape (CT) | - | 74CBTLV | e4 | yes | Active | 2 (1 Year) | 16 | - | EAR99 | Bus Switch | 7Ohm | - | - | - | TR | - | 2.3V~3.6V | DUAL | GULL WING | 260 | 1 | 2.5V | - | - | - | 74CBTLV3126 | - | 16 | - | - | 3.3V | 1 x 1:1 | Non-Inverting | 3.6V | - | 2.3V | 4 | - | - | - | 2 | 10μA | - | 64mA | 4 | SPST | 250 ps | 10μA | 4.8 ns | CBTLV/3B | - | - | - | - | 3-STATE | - | Single | 200MHz | - | - | 0.25 ns | -128mA | - | 128mA | 0.02mA | - | Single Supply | - | - | - | BIDIRECTIONAL | - | N/A | - | 1.75mm | 4.9mm | 3.9mm | 1.5mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 74FST3257DTR2G ON Semiconductor | 20000 |
| Datasheet | 45 Weeks | ACTIVE (Last Updated: 23 hours ago) | Gold | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | YES | 16 | - | - | -40°C~85°C | Tape & Reel (TR) | 2006 | 74FST | e4 | yes | Active | 1 (Unlimited) | 16 | - | - | Multiplexer/Demultiplexer | - | - | - | - | - | - | 4V~5.5V | DUAL | GULL WING | - | 4 | 5V | 0.65mm | - | - | 74FST3257 | - | 16 | 1 | - | 5V | 4 x 2:1 | - | - | 5V | 4V | 4 | - | - | - | - | - | - | - | 8 | DPST | 250 ps | 3μA | 5.7 ns | CBT/FST/QS/5C/B | Demultiplexer, Multiplexer | - | - | - | 3-STATE | Halogen Free | Single | - | TRUE | - | - | - | - | 128mA | - | - | Single Supply | 1 | - | - | - | - | - | - | 1.2mm | 5.1mm | 4.5mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 74HCT138D,653 Nexperia USA Inc. | 86 | - | Datasheet | 4 Weeks | - | Gold | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | - | -40°C~125°C | Tape & Reel (TR) | 2011 | 74HCT | e4 | - | Active | 1 (Unlimited) | 16 | SMD/SMT | EAR99 | Decoder/Demultiplexer | - | - | - | - | - | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | 95MHz | 30 | 74HCT138 | - | 16 | - | - | 5V | 1 x 3:8 | Inverting | - | - | - | - | - | - | 50pF | - | - | 500mW | - | 3 | - | 17 ns | 8μA | 60 ns | HCT | Decoder, Demultiplexer, Demux, Shift Register | - | - | - | - | - | Single | - | - | 1 | - | - | - | - | - | 6 | Single Supply | - | 8 | - | - | - | - | STANDARD | - | 9.9mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 74LCX157M ON Semiconductor | 45 | - | Datasheet | 4 Weeks | ACTIVE (Last Updated: 4 days ago) | Tin | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | 143mg | - | -40°C~85°C | Tube | 2001 | 74LCX | e3 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | Multiplexer | - | - | - | - | - | - | 2V~3.6V | DUAL | GULL WING | - | 4 | 2.5V | - | - | - | 74LCX157 | - | - | 1 | - | - | 4 x 2:1 | - | 3.6V | 3.3V | 2V | - | 4 | - | 50pF | - | - | - | - | - | DPST | 5.8 ns | - | - | LVC/LCX/Z | - | - | 8 | - | - | - | Single | - | TRUE | - | - | - | - | - | - | 2 | Single Supply | 1 | - | - | - | - | - | - | 1.499mm | 10mm | 3.988mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MC74AC139DR2G ON Semiconductor | 2357 |
| Datasheet | 35 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | - | -40°C~85°C | Tape & Reel (TR) | 2006 | 74AC | e3 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | Decoder/Demultiplexer | - | Tin (Sn) | - | - | TR | - | 2V~6V | DUAL | GULL WING | 260 | 2 | 3.3V | - | - | 40 | 74AC139 | - | 16 | - | - | 5V | 1 x 2:4 | Inverting | 6V | - | 2V | - | - | - | 50pF | - | - | - | - | - | DP4T | 13 ns | 8μA | 13 ns | AC | Decoder, Demultiplexer, Demux | - | - | - | - | Halogen Free | Single | - | - | - | - | - | - | - | - | 1 | Single Supply | 2 | 4 | - | - | - | - | STANDARD | - | 9.9mm | 3.9mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() NC7SB3257P6X ON Semiconductor | 2031 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | 6-TSSOP, SC-88, SOT-363 | - | 6 | 28mg | - | -40°C~85°C | Tape & Reel (TR) | 2017 | - | e4 | yes | Active | 1 (Unlimited) | 6 | - | EAR99 | Multiplexer/Demultiplexer | 20Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TTL COMPATIBLE MUX/DMUX SWITCH | - | 180mW | 4V~5.5V | DUAL | GULL WING | - | 1 | 4.5V | - | - | - | 7SB3257 | - | - | 1 | - | 5V | 1 x 2:1 | - | - | 5V | 4V | - | 1 | - | - | - | - | 180mW | - | 2 | SPDT | 7.3 ns | 10μA | 7.3 ns | CBT/FST/QS/5C/B | Demultiplexer, Demux, Multiplexer, Mux | - | 2 | - | 3-STATE | - | Single | - | TRUE | - | - | -128mA | - | 128mA | - | - | Single Supply | - | - | - | - | - | - | - | 900μm | 2mm | 1.25mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74CB3T3245PWR Texas Instruments | 655 | - | - | 8 Weeks | ACTIVE (Last Updated: 4 days ago) | Gold | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | - | 20 | 76.997305mg | - | -40°C~85°C | Tape & Reel (TR) | - | 74CB | e4 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | Bus Switch | 8.5Ohm | - | - | ALSO OPERATES AT 3.3V SUPPLY | TR | - | 2.3V~3.6V | DUAL | GULL WING | 260 | 1 | 2.5V | 0.65mm | - | - | 74CB3T3245 | - | 20 | - | - | - | 8 x 1:1 | Non-Inverting | 3.6V | 2.5/3.3V | 2.3V | - | - | - | - | 2 | 40μA | - | 64mA | 8 | SPST | 10.5 ns | 40μA | 10.5 ns | CB3T/3VT | - | - | - | - | 3-STATE | - | Single | 100MHz | - | - | - | -128mA | - | 128mA | 0.02mA | - | Single Supply | 1 | - | - | BIDIRECTIONAL | - | - | - | 1.2mm | 6.5mm | 4.4mm | 1mm | No | - | ROHS3 Compliant | Lead Free |