- Manufacturer
- Base Part Number
- Circuit
- Factory Lead Time
- JESD-609 Code
- Length
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Pins
- Number of Terminations
- Package / Case
- Packaging
- Part Status
Attribute column
Categories
Logic - Signal Switches, Multiplexers, Decoders
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Number of Elements | RoHS | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Packing Method | Max Power Dissipation | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Output | Pin Count | Number of Outputs | Qualification Status | Operating Supply Voltage | Circuit | Polarity | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Channels | Voltage | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Load Capacitance | Number of Ports | Nominal Supply Current | Power Dissipation | Output Current | Number of Bits | Throw Configuration | Propagation Delay | Quiescent Current | Turn On Delay Time | Family | Logic Function | Data Rate | Number of Inputs | Output Characteristics | Halogen Free | Supply Type | Bandwidth | Supply Current-Max (Isup) | Output Polarity | Max I(ol) | Number of Gates | -3db Bandwidth | Prop. Delay@Nom-Sup | High Level Output Current | Low Level Output Current | Power Supply Current-Max (ICC) | Number of Input Lines | Voltage Supply Source | Independent Circuits | Number of Output Lines | Count Direction | Input Conditioning | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 7WBD3126AMUTCG ON Semiconductor | 45 |
| Datasheet | 8 Weeks | ACTIVE (Last Updated: 2 weeks ago) | Tin | - | Surface Mount | 8-UFDFN | YES | 8 | - | - | 2 | - | - | -55°C~125°C | Tape & Reel (TR) | 2006 | - | - | yes | Active | 1 (Unlimited) | 8 | - | - | Bus Switch | 70Ohm | Nickel/Gold/Palladium (Ni/Au/Pd) | - | - | - | - | 601mW | 4V~5.5V | BOTTOM | NO LEAD | NOT SPECIFIED | 2 | 4.5V | 0.5mm | - | NOT SPECIFIED | 7WBD3126 | - | 8 | - | Not Qualified | 5V | 1 x 1:1 | - | - | 5V | 4V | - | - | - | - | - | - | 2 | - | - | - | 2 | - | 250 ps | 1mA | 4.8 ns | CBT/FST/QS/5C/B | - | - | - | 3-STATE | Halogen Free | Single | - | - | TRUE | - | - | - | - | -128mA | 128mA | - | - | Single Supply | - | - | - | - | - | 0.6mm | 1.6mm | 1.6mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() SN74HC157PWT Texas Instruments | 49 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | - | 61.887009mg | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | 74HC | e4 | yes | Active | 1 (Unlimited) | 16 | SMD/SMT | - | Multiplexer | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | TR | - | 2V~6V | DUAL | GULL WING | 260 | 4 | 5V | - | - | - | 74HC157 | - | 16 | 1 | - | 5V | 4 x 2:1 | - | 6V | - | 2V | 4 | - | - | - | - | 50pF | - | - | - | - | 2 | - | 33 ns | - | - | HC/UH | - | - | 8 | - | - | Single | - | - | TRUE | - | - | - | - | - | - | - | - | Single Supply | 1 | - | - | - | 1.2mm | - | 5mm | 4.4mm | 1mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74LV138ATDBR Texas Instruments | 47 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Surface Mount | Surface Mount | 16-SSOP (0.209, 5.30mm Width) | - | 16 | - | 128.593437mg | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | 74LV | e4 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | Decoder/Demultiplexer | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | TR | - | 2V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | - | NOT SPECIFIED | 74LV138 | - | 16 | 8 | Not Qualified | 5V | 1 x 3:8 | Inverting | - | 5V | - | - | - | 1 | - | - | 50pF | - | - | - | - | 8 | - | 13 ns | 2μA | 14 ns | LV/LV-A/LVX/H | Decoder, Demultiplexer | - | 3 | - | - | Single | - | - | - | - | - | - | - | - | - | 0.02mA | - | Single Supply | - | - | - | STANDARD | 2mm | - | 6.2mm | 5.3mm | 1.95mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() 74LVC2G157DCURG4 Texas Instruments | 89658 |
| - | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | Gold | Surface Mount | Surface Mount | 8-VFSOP (0.091, 2.30mm Width) | - | 8 | - | 9.610488mg | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | 74LVC | e4 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Multiplexer | - | - | - | - | - | TR | - | 1.65V~5.5V | DUAL | GULL WING | 260 | 1 | 1.8V | 0.5mm | - | - | 74LVC2G157 | - | 8 | 1 | - | - | 1 x 2:1 | - | 5.5V | 3.3V | - | - | - | - | - | - | 50pF | - | - | - | - | 2 | - | 4 ns | - | - | LV/LV-A/LVX/H | Multiplexer, Mux | - | 2 | 3-STATE | - | Single | - | - | COMPLEMENTARY | - | - | - | 6 ns | - | - | - | - | Single Supply | 1 | - | - | - | 900μm | - | 2.3mm | 2mm | 850μm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 74F157APC ON Semiconductor | 16320 |
| Datasheet | - | - | - | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | - | 16 | 16-PDIP | - | - | - | - | 0°C~70°C | Tube | 2000 | 74F | - | - | Obsolete | 1 (Unlimited) | - | - | - | Multiplexer | - | - | 70°C | 0°C | - | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | - | 74F157 | - | - | 4 | - | 5V | 4 x 2:1 | - | - | - | - | - | - | - | 5.5V | 4.5V | - | - | - | - | - | 4 | DPST | 6 ns | - | - | - | Multiplexer, Mux | - | 8 | - | - | Single | - | - | - | - | 4 | - | - | 20mA | 1mA | - | 2 | Single Supply | 1 | 1 | - | - | - | - | - | - | - | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() CD74AC238M96E4 Texas Instruments | 10 |
| - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | Gold | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | 141.690917mg | 1 | - | - | -55°C~125°C | Tape & Reel (TR) | - | 74AC | e4 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | Decoder/Demultiplexer | - | - | - | - | - | TR | - | 1.5V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | - | - | - | 74AC238 | - | 16 | 8 | - | - | 1 x 3:8 | Non-Inverting | 5.5V | - | - | - | - | - | - | - | 50pF | - | - | - | - | 8 | - | 208 ns | 8μA | 208 ns | AC | Decoder, Demultiplexer | - | 3 | - | - | Single | 100MHz | - | - | 0.024 A | - | - | - | - | - | - | - | Single Supply | - | - | - | STANDARD | 1.75mm | - | 9.9mm | 3.91mm | 1.58mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() QS3VH257PAG Renesas Electronics America Inc. | 1000 |
| Datasheet | 7 Weeks | - | - | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | - | - | - | - | - | Industrial grade | -40°C~85°C | Tube | - | 3VH | - | - | Active | 1 (Unlimited) | - | - | - | Bus Switch | - | - | - | - | - | - | - | 2.3V~3.6V | - | - | - | - | - | - | - | - | 3VH257 | - | - | - | - | - | 4 x 2:1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single Supply | 1 | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() NC7SV19L6X ON Semiconductor | 28 |
| Datasheet | 7 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | 6-UFDFN | - | 6 | - | 18mg | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2016 | 7SV | e4 | yes | Active | 1 (Unlimited) | 6 | - | EAR99 | Decoder/Demultiplexer | - | Gold/Nickel (Au/Ni) | - | - | - | TAPE AND REEL | - | 0.9V~3.6V | DUAL | NO LEAD | NOT SPECIFIED | 1 | 1.2V | 0.5mm | - | NOT SPECIFIED | 7SV19 | - | - | 2 | Not Qualified | - | 1 x 1:2 | Non-Inverting | - | - | 0.9V | - | - | - | - | - | - | - | - | - | - | - | DPST | 18.8 ns | 900nA | 18.8 ns | AUP/ULP/V | Decoder, Demultiplexer | - | - | - | - | Single | - | - | - | - | - | - | - | - | - | - | 1 | Single Supply | - | - | - | STANDARD | - | 0.55mm | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() FST16233MEA ON Semiconductor | 1391 |
| Datasheet | - | - | - | Surface Mount | Surface Mount | 56-BSSOP (0.295, 7.50mm Width) | - | 56 | - | - | - | - | - | -40°C~85°C | Tube | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | Multiplexer/Demultiplexer | - | - | - | - | - | - | - | 4V~5.5V | - | - | - | - | - | - | - | - | 16233 | - | - | - | - | 5V | 8 x 1:2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 32 | - | 250 ps | 3μA | 7.8 ns | - | - | - | - | - | - | Single | - | - | - | - | - | - | - | - | 128mA | - | - | Single Supply | 2 | 16 | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() 74AC253SC ON Semiconductor | 5183 |
| Datasheet | - | - | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | - | - | - | - | -40°C~85°C | Tube | - | 74AC | - | - | Obsolete | 1 (Unlimited) | - | - | - | Multiplexer | - | - | - | - | - | - | - | 2V~6V | - | - | - | - | - | - | - | - | 74AC253 | - | - | - | - | - | 2 x 4:1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | 4PST | 10 ns | - | - | - | Mux | - | 8 | - | - | Single | - | - | - | - | - | - | - | - | - | - | 4 | Single Supply | 1 | 3 | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() MC10H158FNR2 ON Semiconductor | 379 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 20-LCC (J-Lead) | - | 20 | - | - | - | - | - | 0°C~75°C | Tape & Reel (TR) | 1996 | 10H | e0 | - | Obsolete | 1 (Unlimited) | 20 | - | - | Multiplexer | - | Tin/Lead (Sn/Pb) | - | - | - | TAPE AND REEL | - | -4.94V~-5.46V | QUAD | J BEND | 240 | 4 | - | - | not_compliant | 30 | 10H158 | - | 20 | - | Not Qualified | - | 4 x 2:1 | - | - | - | - | - | - | - | - | - | - | - | - | 197mW | - | - | SPDT | 1.9 ns | - | - | 10H | Mux | - | 8 | OPEN-EMITTER | - | Dual | - | - | TRUE | - | - | - | - | - | - | 53mA | 2 | Single Supply | 1 | 4 | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() M74HC138TTR STMicroelectronics | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | - | - | 1 | - | - | -55°C~125°C | Tape & Reel (TR) | - | 74HC | e4 | yes | Obsolete | 1 (Unlimited) | 16 | - | EAR99 | Decoder/Demultiplexer | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | TAPE AND REEL | - | 2V~6V | DUAL | GULL WING | 260 | 1 | 4.5V | 0.65mm | - | 30 | M74HC138 | - | 16 | 8 | - | - | 1 x 3:8 | Inverting | 6V | 2/6V | 2V | - | - | - | - | - | 50pF | - | - | 500mW | - | - | - | 190 ns | 4μA | 190 ns | HC/UH | Decoder, Demultiplexer | - | 3 | - | - | Single | - | - | - | 0.004 A | - | - | - | - | - | - | - | Single Supply | - | - | - | STANDARD | - | - | 5mm | 4.4mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() FST3244QSCX ON Semiconductor | 13224 |
| Datasheet | - | - | - | Surface Mount | Surface Mount | 20-LSSOP (0.154, 3.90mm Width) | - | 20 | - | 241.2mg | 2 | - | - | -40°C~85°C | Tape & Reel (TR) | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | Bus Switch | 11Ohm | - | - | - | - | - | - | 4V~5.5V | - | - | - | - | - | - | - | - | 3244 | - | - | - | - | 5V | 4 x 1:1 | - | - | - | - | - | - | - | - | - | - | - | - | - | 64mA | 8 | SPST | 250 ps | 3μA | 6.2 ns | - | - | - | - | - | - | Single | - | - | - | - | - | - | - | - | 128mA | - | - | Single Supply | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() SN65LVCP204RGZT Texas Instruments | 6680 |
| - | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | - | - | Surface Mount | 48-VFQFN Exposed Pad | YES | 48 | - | 138.005479mg | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | 65LVCP | e4 | yes | Active | 3 (168 Hours) | 48 | - | - | Crosspoint Switch | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | 3.14V~3.47V | QUAD | - | 260 | 1 | 3.3V | 0.5mm | - | - | 65LVCP204 | SEPARATE OUTPUT | 48 | - | - | 3.3V | 1 x 4:4 | - | 3.465V | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.5 Gbps | - | - | - | Single | - | 220mA | - | - | - | - | - | - | - | - | - | Single Supply | 1 | - | - | - | 1mm | - | 7mm | 7mm | 900μm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74LV138APWG4 Texas Instruments | 16 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | - | 61.887009mg | 1 | - | - | -40°C~85°C | Tube | - | 74LV | e4 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | Decoder/Demultiplexer | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | 2V~5.5V | DUAL | GULL WING | 260 | 1 | 2.5V | - | - | - | 74LV138 | - | 16 | 8 | - | - | 1 x 3:8 | Inverting | 5.5V | - | 2V | - | - | - | - | - | 50pF | - | - | - | - | 8 | - | 26 ns | 20μA | 26 ns | LV/LV-A/LVX/H | Decoder, Demultiplexer | - | 3 | - | - | Single | - | - | - | - | - | - | - | - | - | 0.02mA | - | Single Supply | - | - | - | STANDARD | 1.2mm | - | 5mm | 4.4mm | 1mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() ADG3246BCPZ-REEL7 Analog Devices Inc. | 37 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 week ago) | Tin | - | Surface Mount | 24-WFQFN Exposed Pad, CSP | YES | 24 | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | - | e3 | no | Active | 3 (168 Hours) | 24 | - | EAR99 | Bus Switch | 15Ohm | - | - | - | ALSO OPERATES AT 3.3V | TAPE AND REEL | - | 2.5V 3.3V | QUAD | - | - | 1 | 2.5V | 0.5mm | - | - | ADG3246 | - | 24 | - | - | - | 10 x 1:1 | - | 3.6V | - | 2.3V | - | - | - | - | - | 50pF | 2 | 1μA | - | - | 10 | SPST | 225 ps | 650μA | 4.8 ns | - | - | 1.244 Gbps | - | 3-STATE | - | Single | - | - | TRUE | - | - | 610MHz | - | -25mA | 25mA | - | - | Single Supply | 1 | - | BIDIRECTIONAL | - | - | 0.8mm | 4mm | - | - | No | - | ROHS3 Compliant | Contains Lead | ||
![]() CD4555BM Texas Instruments | 129 |
| - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | Gold | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | 141.690917mg | 2 | - | - | -55°C~125°C | Tube | - | 4000B | e4 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | Decoder/Demultiplexer | - | - | - | - | - | - | - | 3V~18V | - | GULL WING | 260 | 2 | 5V | - | - | - | CD4555 | - | 16 | 4 | - | - | 1 x 2:4 | Non-Inverting | - | - | 3V | - | - | - | - | - | 50pF | - | - | - | - | 4 | - | 190 ns | 100μA | 440 ns | - | Decoder, Demultiplexer | - | - | - | - | Dual | 8MHz | - | - | - | - | - | - | - | - | 0.3mA | 1 | Dual Supply | - | - | - | STANDARD | 1.75mm | - | 9.9mm | 3.91mm | 1.58mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MC10H161MEL ON Semiconductor | 4523 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 16-SOIC (0.209, 5.30mm Width) | - | 16 | - | - | - | - | - | 0°C~75°C | Tape & Reel (TR) | 2006 | 10H | e4 | - | Obsolete | 3 (168 Hours) | 16 | - | EAR99 | Decoder | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | TAPE AND REEL | - | -4.94V~-5.46V | - | GULL WING | - | 1 | - | - | - | - | 10H161 | - | 16 | - | Not Qualified | - | 1 x 3:8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6 | - | 2.1 ns | - | - | 10H | - | - | - | - | - | Dual | - | - | INVERTED | - | - | - | 2.2 ns | - | - | - | - | Dual Supply | 1 | 8 | - | STANDARD | - | 2.05mm | - | 5.275mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 74HC4051PW Rochester Electronics | In Stock | - | - | - | - | - | - | - | - | - | 16 | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 125 °C | -40 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 11 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Demultiplexer, Multiplexer | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No SVHC | - | Lead Free | ||
![]() 74LCX157SJX ON Semiconductor | 30247 |
| Datasheet | - | - | - | Surface Mount | Surface Mount | 16-SOIC (0.209, 5.30mm Width) | - | 16 | - | 242mg | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | 74LCX | - | - | Obsolete | 1 (Unlimited) | - | - | - | Multiplexer | - | - | - | - | - | - | - | 2V~3.6V | - | - | - | - | - | - | - | - | 74LCX157 | - | - | - | - | - | 4 x 2:1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | DPST | 5.8 ns | - | - | - | Multiplexer, Mux | - | 8 | - | - | Single | - | - | - | - | - | - | - | - | - | - | 2 | Single Supply | 1 | - | - | - | - | - | - | - | - | No | - | RoHS Compliant | Lead Free |